Glass / Fiberglass Specialty Tapes

21 Results
Fiberglass Tape -- HYTEX® 1000 Textiles
from Mid-Mountain Materials, Inc.

HYTEX ® 1000 Fiberglass Fabrics and Textiles are manufactured from E-glass yarns with a continuous operating temperature of 1000 °F • 538 °C. Available in a variety of configurations including woven cloth, woven tape, sleeving, and rope, HYTEX ® 1000 chemical resistant textiles... [See More]

  • Materials of Construction: Cloth / Fabric; Fiberglass / Glass
  • Temperature Resistance: 538 to 815
  • Adhesive: Pressure Sensitive (optional feature)
  • Features: Dielectric / Insulating; Thermally Insulating
All Service Jacket Sealing Tape -- 348
from Budnick Converting, Inc.

348 is a 8.8mil, all service jacket sealing tape with tri-directional fiberglass backing, primarily used for ASJ faced duct and pipe systems. [See More]

  • Materials of Construction: Fiberglass / Glass
  • Thickness: 0.0110
  • Adhesive: Fiberglass
  • Peel: 3.12
High Performance Textiles -- HYTEX® 700 Textiles
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures heat resistant fabric, ropes, tapes and sleeving designed for use as thermal seals and thermal barriers in moderate to severe environments. Made with a wide variety of substrates, HYTEX ® High Performance Textiles have a continuous operating temperature from 400 °F... [See More]

  • Materials of Construction: Cloth / Fabric; Fiberglass / Glass; Kevlar/Glass
  • Temperature Resistance: 345 to 750
  • Adhesive: Pressure Sensitive (optional feature)
  • Features: Dielectric / Insulating; Thermally Insulating
Fiberglass Tape -- G540
from Budnick Converting, Inc.

G540 is a 10 mil, thick electrical grade, fiberglass tape with clear silicone pressure sensitive adhesive on one side. The new number for this product is 2915-10. [See More]

  • Materials of Construction: Fiberglass / Glass
  • Thickness: 0.0100
  • Adhesive: Fiberglass
  • Peel: 1.56
Tadpole Tape -- HYTEX®; 1000 Woven Tadpole Tape
from Mid-Mountain Materials, Inc.

THERMOPAK ® Tadpole Tape is fabricated by combining a cover material with an inner core (bulb) material in a configuration most suitable for your application. By using a bulb and tail design, the tadpole tape ensures optimum sealing performance, and can be manufactured to address issues such as... [See More]

  • Materials of Construction: Cloth / Fabric; Fiberglass / Glass; Custom specifications
  • Temperature Resistance: 568 to 815
  • Adhesive: Pressure Sensitive (optional feature); Silicone (optional feature)
  • Features: Dielectric / Insulating; Thermally Insulating
Fiberglass Tape -- G562
from Budnick Converting, Inc.

G562 is a 7 mil, thick, electrical grade, fiberglass tape with white, thermosetting, organic rubber pressure sensitive adhesive on one side. [See More]

  • Materials of Construction: Fiberglass / Glass
  • Thickness: 0.0070
  • Adhesive: Fiberglass
  • Peel: 3.44
Fiberglass Tape -- G565
from Budnick Converting, Inc.

G565 is a 7 mil, thick electrical grade fiberglass tape. [See More]

  • Materials of Construction: Fiberglass / Glass
  • Thickness: 0.0070
  • Adhesive: Fiberglass
  • Peel: 2.5
Hi Performance PTFE Coated Glass -- SG15-05
from Budnick Converting, Inc.

Fiberglass fabric impregnated with pure polytetrafluoroethylene (PTFE) coated with adhesive provides superior non-stick surfaces (high performance grade). [See More]

  • Materials of Construction: Fiberglass / Glass; Fluoropolymer (Teflon); Plastic / Polymer
  • Thickness: 0.0073
  • Adhesive: PTFE Coated Fiberglass
  • Peel: 3.75
Hi Performance PTFE Coated Glass Tape -- SG13-03
from Budnick Converting, Inc.

Fiberglass fabric impregnated with pure polytetrafluoroethylene (PTFE) coated with adhesive provides superior non-stick surfaces (high performance grade). [See More]

  • Materials of Construction: Fiberglass / Glass; Fluoropolymer (Teflon); Plastic / Polymer
  • Thickness: 0.0050
  • Adhesive: PTFE Coated Fiberglass
  • Peel: 3.75
Hi Performance PTFE Coated Glass Tape -- SG13-05
from Budnick Converting, Inc.

Fiberglass fabric impregnated with pure polytetrafluoroethylene (PTFE) coated with adhesive provides superior non-stick surfaces (high performance grade). [See More]

  • Materials of Construction: Fiberglass / Glass; Fluoropolymer (Teflon); Plastic / Polymer
  • Thickness: 0.0070
  • Adhesive: PTFE Coated Fiberglass
  • Peel: 4.38
Hi Performance PTFE Coated Glass Tape -- SG13-06
from Budnick Converting, Inc.

Fiberglass fabric impregnated with pure polytetrafluoroethylene (PTFE) coated with adhesive provides superior non-stick surfaces (high performance grade). [See More]

  • Materials of Construction: Fiberglass / Glass; Fluoropolymer (Teflon); Plastic / Polymer
  • Thickness: 0.0080
  • Adhesive: PTFE Coated Fiberglass
  • Peel: 4.69
Hi Performance PTFE Coated Glass Tape -- SG13-10
from Budnick Converting, Inc.

Fiberglass fabric impregnated with pure polytetrafluoroethylene (PTFE) coated with adhesive provides superior non-stick surfaces (high performance grade). [See More]

  • Materials of Construction: Fiberglass / Glass; Fluoropolymer (Teflon); Plastic / Polymer
  • Thickness: 0.0123
  • Adhesive: PTFE Coated Fiberglass
  • Peel: 4.38
Hi Performance PTFE Coated Glass Tape -- SG13-14
from Budnick Converting, Inc.

Fiberglass fabric impregnated with pure polytetrafluoroethylene (PTFE) coated with adhesive provides superior non-stick surfaces (high performance grade). [See More]

  • Materials of Construction: Fiberglass / Glass; Fluoropolymer (Teflon); Plastic / Polymer
  • Thickness: 0.0163
  • Adhesive: PTFE Coated Fiberglass
  • Peel: 4.38
Hi Performance PTFE Coated Glass Tape -- SG15-03
from Budnick Converting, Inc.

Fiberglass fabric impregnated with pure polytetrafluoroethylene (PTFE) coated with adhesive provides superior non-stick surfaces (high performance). [See More]

  • Materials of Construction: Fiberglass / Glass; Fluoropolymer (Teflon); Plastic / Polymer
  • Thickness: 0.0053
  • Adhesive: PTFE Coated Fiberglass
  • Peel: 3.12
2" x 1/8" x 100' Woven Fiberglass Tape -- 27432
from GLT Products (Great Lakes Textiles, Inc.)

Sale price: $10.50/roll. Minimum order of 100 rolls. FOB Solon, Ohio. Once inventory is gone, this item will no longer be available. Contact our sales team today at 1-800-874-1748 to learn more. [See More]

  • Materials of Construction: Fiberglass / Glass
Glass / Teflon Tape -- TGT-3/1.7-S
from ICO RALLY

Consists of standard grade Teflon impregnated with fiberglass. The Teflon coating provides superior chemical inertness while the fiberglass adds dimensional stability and restricts Teflon cold flow. The Teflon also provides a quick release surface and is often used in heat-sealing machines, plastic... [See More]

  • Materials of Construction: Fiberglass / Glass; Fluoropolymer (Teflon); Plastic / Polymer; Teflon
  • Thickness: 0.0047
  • Adhesive: Silicone
  • Peel: 2.81
GS 521 High Performance Grade Fiberglass Reinforced Strapping Tape -- GS 521
from Shurtape Technologies, LLC

High performance grade fiberglass reinforced strapping tape for heavy duty closing, strapping, packaging, bundling, unitizing, palletizing and L-Clip applications. GS 521 offers high tensile strength and good adhesion, quick stick and shock resistance to hold strong against the distribution network. [See More]

  • Materials of Construction: Fiberglass / Glass; Filament; Plastic / Polymer; Rubber
  • Width: 12 to 60
  • Adhesive: Hot Melt, Heat Bond, or Thermally Activated; Pressure Sensitive; Rubber
  • Thickness: 0.2480
5 Mil Glass Cloth Tape -- GCT
from Custom Fabricating & Supplies

This tape is manufactured from a high quality, woven fiberglass cloth with a silicone adhesive. Glass cloth tapes are most often used in blasting, flame and thermal spray applications. It is highly conformable for masking uneven surfaces or irregular shapes. Product Features. Temperature Rating: 500... [See More]

  • Materials of Construction: Fiberglass / Glass; Glass Cloth
  • Width: 0.1250 to 18
  • Adhesive: Silicone
  • Peel: 2.19
Fiberglass Lagging Tapes -- 20045
from GLT Products (Great Lakes Textiles, Inc.)

Woven edge tape is available in thicknesses of 1/32", 1/16", 1/8" and ¼". Widths from 1" to 12". These tapes are used with fiberglass lagging cloth as an edging for seam sealing. It is also used for wrapping pipes for personnel protection. Glass lagging tapes are designed to replace asbestos. [See More]

  • Materials of Construction: Fiberglass / Glass
Fiberglass Rope, Tubing and Tadpole Tape -- 20081
from GLT Products (Great Lakes Textiles, Inc.)

These glass products are used as thermal insulation on tubing for personal protection and gasketing for applications up to 1,000 º F. The heavy wall construction provides greater insulating value and better hot splash protection. They are also 100% texturized fiberglass and offer both abrasion... [See More]

  • Materials of Construction: Fiberglass / Glass
  • Features: Thermally Insulating
Fiberglass Scrim Tape with Adhesive (Sticky FAB) -- 20130
from GLT Products (Great Lakes Textiles, Inc.)

Fiberglass scrim is available in tape and cloth options. Both options are also manufactured with an adhesive backer (Sticky FAB) and can be used in various construction applications, such as drywall and plaster applications.These products are also used in industrial insulation applications as a... [See More]

  • Materials of Construction: Fiberglass / Glass
  • Features: Thermally Insulating