Protective Tape Specialty Tapes

8 Results
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type
from Fujipoly® America Corp.

By spiral wrapping each successive layer slightly over the previous one, the tape fuses to itself over the component. Bonding only to itself, the permanent fusion begins within three minutes after contact. Once the amalgamation is cured, the protected area withstands exposure to moisture, electrical... [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
  • Adhesive: Fusible
  • Materials of Construction: Rubber; Silicone
  • Temperature Resistance: -45 to 250
Glass Protection Film
from Surface Armor LLC

Glass Protection Film. By its nature, glass is extremely fragile. Even heavy-duty tempered glass can scratch, mar, swirl, etch or haze with handling and exposure. This makes working with glass a challenge. Each step of a glass product ’s life cycle represents a new danger to the glass itself. [See More]

  • Features: Abrasion / Scratch Resistant; Single; Protective; Removable / Reusable; Transparent; UV or Weather Resistant
  • Materials of Construction: Paper; Polyester; Plastic / Polymer; Polyvinyl Chloride; Polypropylene
Polyken Paper Surface Protection Tape -- 2730A
from Berry Plastics Corporation - Engineered Materials Division

Air Side Adhesive. Removable rubber adhesive designed for low peel and clean removability properties. Common Applications. Surface Protection [See More]

  • Features: Single; Protective
  • Adhesive: Rubber
  • Materials of Construction: Paper; Rubber
  • Peel: 2.5
AP 15 Label Protection Acrylic Packaging Tape -- AP 015
from Shurtape Technologies, LLC

Label protection acrylic packaging tape for defending shipping labels and other printed surfaces against weather and handling. Offering high clarity and UV resistance, AP 15 adds an additional layer of protection to keep critical information intact. [See More]

  • Features: Single; Permanent; Protective; UV or Weather Resistant
  • Adhesive: Acrylic; Pressure Sensitive
  • Materials of Construction: Acrylic / Acrylate; Plastic / Polymer
  • Width: 3.78 to 5.67
Bearing Tape
from T-LON Products, Inc.

T-Lon Bearing Tape is made of Fluorinated Polymer and fortified bronze (other fillers available upon request). Designed to eliminate scoring in hydraulic and pneumatic applications by preventing metal to metal contact; T-Lon Bearing Tap is effectively [See More]

  • Features: Abrasion / Scratch Resistant; Single; Protective; Removable / Reusable
  • Adhesive: None
  • Materials of Construction: Fluoropolymer (Teflon); Plastic / Polymer; Fortified Bronze , Others Available
  • Width: 0.2205 to 0.9843
Laminate Surface Protection Film
from Surface Armor LLC

Laminate Surfaces. The use of laminates is very common for countertops, construction panels, cabinetry, flooring and laminate-surfaced furniture but a single scratch, nick or stain can destroy the look and value of the item. Laminates can be damaged during: Lamination. Cutting. Routing. Coating. [See More]

  • Features: Abrasion / Scratch Resistant; Single; Protective; Removable / Reusable; Transparent; UV or Weather Resistant
  • Materials of Construction: Paper; Polyester; Plastic / Polymer; Polyvinyl Chloride; Polypropylene
Polyken Single-Coated Flexible Film Tape -- 2914B
from Berry Plastics Corporation - Engineered Materials Division

Liner Side Adhesive. Durable & versatile pressure sensitive backing for a wide range of foams, rubber sponge, and other metal and plastic materials. Common Applications. Device Component. Reinforcing Applications. Sealing & Protection [See More]

  • Features: Single; Protective
  • Adhesive: Acrylic
  • Materials of Construction: Paper; Polyester; Plastic / Polymer; Silicone
  • Peel: 5.31
Laser Cutting Protection Film
from Surface Armor LLC

Laser Cutting Film. Our Laser Film offers both Fiber and CO2 laser compatibility. This product has been approved by leading laser manufacturers, such as Bystronic, Salvagnini and Trumpf. The 4-228-GY is a 4mil thick, medium tack adhesive film, featuring a light grey color and directional arrows,... [See More]

  • Features: Abrasion / Scratch Resistant; Single; Protective; Removable / Reusable; UV or Weather Resistant
  • Thickness: 0.0040
  • Adhesive: Rubber
  • Color: Light Grey