Filament Specialty Tapes
from tesa tape, inc.
53317 PV01 is a low tensile, economical fiberglass reinforced filament tape, with an aggressive high shear resistant adhesive system. Available Colors: Transparent, White [See More]
- Materials of Construction: Filament; Plastic / Polymer
- Thickness: 0.0039
- Adhesive: Rubber
- Peel: 4.31
from Shurtape Technologies, LLC
High performance grade fiberglass reinforced strapping tape for heavy duty closing, strapping, packaging, bundling, unitizing, palletizing and L-Clip applications. GS 521 offers high tensile strength and good adhesion, quick stick and shock resistance to hold strong against the distribution network. [See More]
- Materials of Construction: Fiberglass / Glass; Filament; Plastic / Polymer; Rubber
- Width: 12 to 60
- Adhesive: Hot Melt, Heat Bond, or Thermally Activated; Pressure Sensitive; Rubber
- Thickness: 0.2480
from NADCO Tapes & Labels, Inc.
Mineral-coated film non-slip tape, possessing one side that is pressure sensitive. This anti-slip grit tape is protected by a removable liner. Applications: Our 189Y/B non-skid tape is recommended for surface application temperatures of 50 °F and above. This anti-slip tape may be applied to... [See More]
- Materials of Construction: Filament; Mineral Coated Film
- Thickness: 0.0230
- Adhesive: Rubber
- Peel: 5 to 8.12
from tesa tape, inc.
53314 is a high strength polyester backed fibre glass reinforced filament tape. 53314 has a high tack and high shear resistant adhesive system. It has excellent aging properties and assures clean removal from most substrates. Furthermore it is non-stai [See More]
- Materials of Construction: Filament; Plastic / Polymer
- Thickness: 0.0095
- Adhesive: Rubber
- Peel: 2.5
from NADCO Tapes & Labels, Inc.
In emergency situations, there is always the possibility of panic and the risk of serious injury due to slips and falls. Glo Brite Safety Track is a non-skid, mineral-coated photoluminescent glow in the dark tape that provides unsurpassed, non-slip protection on hazardous surfaces. Because Glo Brite... [See More]
- Materials of Construction: Filament; Mineral Coated Photoluminescent Tape
- Features: Abrasion / Scratch Resistant; Single; Permanent; Reflective or Flagging Safety Tape; UV or Weather Resistant
- Thickness: 0.0350
- Color: White/Green