Removable Specialty Tapes

26 Results
Glass Protection Film
from Surface Armor LLC

Glass Protection Film. By its nature, glass is extremely fragile. Even heavy-duty tempered glass can scratch, mar, swirl, etch or haze with handling and exposure. This makes working with glass a challenge. Each step of a glass product ’s life cycle represents a new danger to the glass itself. [See More]

  • Features: Abrasion / Scratch Resistant; Single; Protective; Removable / Reusable; Transparent; UV or Weather Resistant
  • Materials of Construction: Paper; Polyester; Plastic / Polymer; Polyvinyl Chloride; Polypropylene
Conductive Grid Tape -- 1604-05
from All-Spec Industries

A three-layer tape with non-sparking surfaces both inside and outside of tape. A conductive grid is buried between twoanti-static copolymer layers that cannot shed or rub off and provides an effective static shielding ability. Thickness: 1.5 mils. 3" core. 118 FOOT ROLLS. [See More]

  • Features: Single; Anti-static / ESD Control; Electrically Conductive / Anti-Static; Removable / Reusable
  • Width: 0.5000
  • Materials of Construction: Plastic / Polymer
  • Thickness: 0.0015
CF 740 High Performance Grade, High Temperature, Medium-High Adhesion Masking Tape -- CF 740
from Shurtape Technologies, LLC

High performance grade, medium-high adhesion masking tape for demanding industrial applications in the transportation and metal fabrication industries, as well as for EPDM rubber insulation protection. CF 740 is built to withstand high temperatures up to 350 F and removes cleanly with no residue or... [See More]

  • Features: Single; Removable / Reusable
  • Adhesive: Pressure Sensitive; Rubber
  • Materials of Construction: Paper; Rubber
  • Width: 0.7087 to 1.89
Polyimide Tape -- Kapton® Tape
from Hi-Tech Seals, Inc.

Kapton ® is an excellent tape material for applications with temperature extremes. It can be used in temperatures up to 500 °F/260 °C, and as low as -452 &degF/-269 &degC. With its high dielectric properties Kapton ® Tape is widely used by the MWD industry and aerospace... [See More]

  • Features: Single; Dielectric / Insulating; Removable / Reusable; Thermally Insulating
  • Adhesive: Silicone
  • Materials of Construction: Polyimide (e.g., Kapton®); Plastic / Polymer
  • Temperature Resistance: 260
Polyken Double-Coated Heat Sealable Tape -- 3333E
from Berry Plastics Corporation - Engineered Materials Division

Liner Side Adhesive. Removable Acrylic Adhesive - Low peel and high shear properties. Used as a "removable" adhesive from glass, stainless steel, polished aluminum, etc. Air Side Adhesive. Heat sealable adhesive bonds well to most polyurethane and polyethylene foam, when laminating temperature is at... [See More]

  • Features: Double- Sided; Removable / Reusable
  • Adhesive: Acrylic
  • Materials of Construction: Paper; Plastic / Polymer; Silicone
  • Peel: 4.88
Bearing Tape
from T-LON Products, Inc.

T-Lon Bearing Tape is made of Fluorinated Polymer and fortified bronze (other fillers available upon request). Designed to eliminate scoring in hydraulic and pneumatic applications by preventing metal to metal contact; T-Lon Bearing Tap is effectively [See More]

  • Features: Abrasion / Scratch Resistant; Single; Protective; Removable / Reusable
  • Adhesive: None
  • Materials of Construction: Fluoropolymer (Teflon); Plastic / Polymer; Fortified Bronze , Others Available
  • Width: 0.2205 to 0.9843
Deer® Hot Air Leveling Masking Tape -- CM8R
from IPS Limited

Our mid-grade hot air leveling tape features non-stick adhesive even after a long delay between wave soldering and tape removal. Used to protect gold finger contacts during hot air leveling and wave soldering. Features: Deer ® Brand is the highest performing PC Board tape. Multi-layer composite... [See More]

  • Features: Single; Removable / Reusable
  • Temperature Resistance: 250
  • Adhesive: Silicone
  • Application: Masking Tape
High Temperature Masking Dots
from Polymer Molding, Inc.

High Temperature Dots are flexible, conforming and heat resistant. Dots are manufactured with a silicone pressure sensitive adhesive and are available in a variety tape thickness widths and materials. Commonly used as product protection in applications [See More]

  • Features: Single; Removable / Reusable
  • Adhesive: Pressure Sensitive; Silicone
  • Materials of Construction: Metal Foil; Lead Foil
  • Width: 0.1250 to 6
Laminate Surface Protection Film
from Surface Armor LLC

Laminate Surfaces. The use of laminates is very common for countertops, construction panels, cabinetry, flooring and laminate-surfaced furniture but a single scratch, nick or stain can destroy the look and value of the item. Laminates can be damaged during: Lamination. Cutting. Routing. Coating. [See More]

  • Features: Abrasion / Scratch Resistant; Single; Protective; Removable / Reusable; Transparent; UV or Weather Resistant
  • Materials of Construction: Paper; Polyester; Plastic / Polymer; Polyvinyl Chloride; Polypropylene
Conformal Coating Masking Discs -- 1670-12
from All-Spec Industries

Dadas Tapes ATS-668 series Conformal Coat Masking Discs are designed to withstand the processing steps and high temperatures associated with the conformal coating process, and the small disc shape is well suited for precision and high volume masking applications. Features: Silicone free eliminating... [See More]

  • Features: Single; Anti-static / ESD Control; Electrically Conductive / Anti-Static; Removable / Reusable
  • Adhesive: Rubber
  • Materials of Construction: Polyester; Plastic / Polymer
  • Width: 0.2500
CP 327 Blue Containment Tape -- CP 327
from Shurtape Technologies, LLC

Premium grade blue containment tape for use on interior and exterior walls, glass, vinyl, metal and wood, when building containment systems for restoration, remodeling, remediation and abatement jobs. Built for strength and durability, CP 327 features a synthetic rubber-based adhesive that prevents... [See More]

  • Features: Single; Removable / Reusable
  • Adhesive: Pressure Sensitive; Rubber
  • Materials of Construction: Paper; Rubber
  • Width: 1.42 to 2.83
Polyken Double-Coated Tape -- 3222S
from Berry Plastics Corporation - Engineered Materials Division

Liner Side Adhesive. Low peel acrylic adhesive, designed for easy removal with 0 residue. Air Side Adhesive. Rubber adhesive with medium peel & shear and high tack. Bonds extremely well to polyethylene and other low energy surfaces. Common Applications. Mounting tape: removable. Packaging... [See More]

  • Features: Double- Sided; Removable / Reusable
  • Adhesive: Acrylic
  • Materials of Construction: Polyester; Plastic / Polymer
  • Peel: 1.19 to 4.69
Hot Air Leveling Masking Tape
from IPS Limited

Our mid-grade hot air leveling tape features non-stick adhesive even after a long delay between wave soldering and tape removal. Used to protect gold finger contacts during hot air leveling and wave soldering. Features: Used to protect gold finger contacts during the hot air leveling/wave soldering... [See More]

  • Features: Single; Removable / Reusable
  • Temperature Resistance: 250
  • Adhesive: Silicone
  • Application: Masking Tape
Laser Cutting Protection Film
from Surface Armor LLC

Laser Cutting Film. Our Laser Film offers both Fiber and CO2 laser compatibility. This product has been approved by leading laser manufacturers, such as Bystronic, Salvagnini and Trumpf. The 4-228-GY is a 4mil thick, medium tack adhesive film, featuring a light grey color and directional arrows,... [See More]

  • Features: Abrasion / Scratch Resistant; Single; Protective; Removable / Reusable; UV or Weather Resistant
  • Thickness: 0.0040
  • Adhesive: Rubber
  • Color: Light Grey
Kapton Solder Tape -- 1656-05
from All-Spec Industries

The Dadas Tapes 1656-05 is an amber color high-temperature polyimide film tape. Dadas Tapes 1656-05 Features: Thin and conformable for masking of uneven surfaces. High-performance silicone pressure sensitive adhesive. Can be safely and cleanly removed from printed circuit boards. Flame retardant and... [See More]

  • Features: Single; Dielectric / Insulating; Removable / Reusable; Flame Retardant/ Chemical Resistant
  • Adhesive: Silicone
  • Materials of Construction: Polyimide (e.g., Kapton®); Plastic / Polymer
  • Width: 0.5000
CP 400 High Performance Grade, Moderate Temperature, Medium-High Adhesion Masking Tape -- CP 400
from Shurtape Technologies, LLC

High performance grade, medium-high adhesion masking tape for use in moderate temperatures in the transportation and metal fabrication industries. For use in temperatures up to 200 F, CP 400 is a user-friendly, economical tape solution that delivers sharp paint lines, clean removal and consistent... [See More]

  • Features: Single; Removable / Reusable
  • Adhesive: Pressure Sensitive; Rubber
  • Materials of Construction: Paper; Rubber
  • Width: 0.9449 to 1.89
Polyken Lightweight FR Carpet Tape -- 1111
from Berry Plastics Corporation - Engineered Materials Division

Lightweight FR Carpet Tape. Lightweight PET Film with Proprietary Differential Adhesive System. Applications. Carpet & non-textile flooring installation on interior floors and stairs of aircraft. General mounting and bonding. Features & Benefits. Differential adhesive forms an aggressive... [See More]

  • Features: Double- Sided; Removable / Reusable; Flame Retardant
  • Adhesive: Acrylic; Pressure Sensitive; Rubber
  • Materials of Construction: Polyester; 0
  • Thickness: 0.0039
Hot Air Leveling Masking Tape -- Economical
from IPS Limited

Our economy grade hot air leveling tape features non-stick adhesive even after a long delay between wave soldering and tape removal. Used to protect gold finger contacts during hot air leveling and wave soldering. Features: Our best value!. PET + paper with silicone adhesive. Excellent temperature... [See More]

  • Features: Single; Removable / Reusable
  • Temperature Resistance: 250
  • Adhesive: Silicone
  • Application: Masking Tape
Metal Protection Film
from Surface Armor LLC

Metal Surfaces. Metallic surfaces are not immune to damage and wear, especially during the fabrication and finishing processes. Metal surfaces can be marred by chatter marks, scratches or swirls, or contaminated by overspray, solvents, dust and the like. Potential hazards to your metal surfaces... [See More]

  • Features: Abrasion / Scratch Resistant; Single; Protective; Removable / Reusable; Transparent; UV or Weather Resistant
  • Materials of Construction: Paper; Polyester; Plastic / Polymer; Polyvinyl Chloride; Polypropylene
Kapton Solder Tape -- 1656-10
from All-Spec Industries

The Dadas Tapes 1656-10 is an amber color high-temperature polyimide film tape. Dadas Tapes 1656-10 Features: Thin and conformable for masking of uneven surfaces. High-performance silicone pressure sensitive adhesive. Can be safely and cleanly removed from printed circuit boards. Flame retardant and... [See More]

  • Features: Single; Dielectric / Insulating; Removable / Reusable; Flame Retardant/ Chemical Resistant
  • Adhesive: Silicone
  • Materials of Construction: Polyimide (e.g., Kapton®); Plastic / Polymer
  • Width: 1
CP 901 High Performance Grade, High Temperature, High Adhesion Steel Pipe Masking Tape -- CP 901
from Shurtape Technologies, LLC

High performance grade, excellent adhesion masking tape designed exclusively for the oil and natural gas industry for steel pipe masking to protect pipe ends as anti-corrosion powder coating is applied. Designed for temperatures up to 350 F, but capable of withstanding temperatures up to 475 F for... [See More]

  • Features: Single; Removable / Reusable
  • Adhesive: Pressure Sensitive; Rubber
  • Materials of Construction: Paper; Rubber
  • Width: 1.89 to 5.67
Polyken Removable Mounting Tape -- 3222L
from Berry Plastics Corporation - Engineered Materials Division

Liner Side Adhesive. Low peel acrylic adhesive, designed for easy removal with 0 residue. Air Side Adhesive. General Purpose Acrylic Adhesive. Designed for sound deadening. Bonds great to Ether and Ester foams, plastics, ABS, lexan, stainless steel and glass. Common Applications. Mounting tape:... [See More]

  • Features: Double- Sided; Removable / Reusable
  • Adhesive: Acrylic
  • Materials of Construction: Polyester; Plastic / Polymer
  • Peel: 1.25 to 5
Plastic Surface Protection Film
from Surface Armor LLC

Plastic Surfaces. Plastics are everywhere! From large-scale flat sheet stock to molded containers, appliances and electronic devices, plastic has been there, done that. But to keep plastic surfaces safe, from the factory floor to the customer ’s hands, careful handling is needed. Scratches,... [See More]

  • Features: Abrasion / Scratch Resistant; Single; Protective; Removable / Reusable; Transparent; UV or Weather Resistant
  • Materials of Construction: Paper; Polyester; Plastic / Polymer; Polyvinyl Chloride; Polypropylene
Kapton Solder Tape -- 1656-12
from All-Spec Industries

The Dadas Tapes 1656-12 is an amber color high-temperature polyimide film tape. Dadas Tapes 1656-12 Features: Thin and conformable for masking of uneven surfaces. High-performance silicone pressure sensitive adhesive. Can be safely and cleanly removed from printed circuit boards. Flame retardant and... [See More]

  • Features: Single; Dielectric / Insulating; Removable / Reusable; Flame Retardant/ Chemical Resistant
  • Adhesive: Silicone
  • Materials of Construction: Polyimide (e.g., Kapton®); Plastic / Polymer
  • Width: 0.2500
DS 154 Professional Grade, Double-Sided Containment Tape -- DS 154
from Shurtape Technologies, LLC

Professional grade, double-sided containment tape used for creating high-performance containment systems for restoration, abatement and remodeling tasks such as painting, cleaning, sanding, mold remediation, asbestos removal and more. Offering a premium grade painter's tape adhesive on one side for... [See More]

  • Features: Double- Sided; Removable / Reusable
  • Adhesive: Pressure Sensitive; Rubber; Differential Adhesive
  • Materials of Construction: Paper; Rubber; Differential Adhesive
  • Width: 1.89
Polyken Removable Mounting Tape -- 3403H
from Berry Plastics Corporation - Engineered Materials Division

Liner Side Adhesive. Low peel acrylic designed for clean removability from a variety of surfaces. Air Side Adhesive. Permanent acrylic with good adhesion to a variety of surfaces. Common Applications. Mounting tape: removable [See More]

  • Features: Double- Sided; Removable / Reusable
  • Adhesive: Acrylic
  • Materials of Construction: Paper; Polyester; Plastic / Polymer; Silicone
  • Peel: 1.12 to 3.5