Cloth - Woven Fabric Specialty Tapes
from Mid-Mountain Materials, Inc.
HYTEX ® 1000 Fiberglass Fabrics and Textiles are manufactured from E-glass yarns with a continuous operating temperature of 1000 °F • 538 °C. Available in a variety of configurations including woven cloth, woven tape, sleeving, and rope, HYTEX ® 1000 chemical resistant textiles... [See More]
- Materials of Construction: Cloth / Fabric; Fiberglass / Glass
- Temperature Resistance: 538 to 815
- Adhesive: Pressure Sensitive (optional feature)
- Features: Dielectric / Insulating; Thermally Insulating
from Budnick Converting, Inc.
428 AWF is a conformable foil/skrim/kraft lamination or all service jacket used for sealing cold and dual temperature duct & pipe systems where the basic insulation uses ASJ facing. [See More]
- Materials of Construction: Cloth / Fabric
- Thickness: 0.0110
- Adhesive: Aluminum/Cloth
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures heat resistant fabric, ropes, tapes and sleeving designed for use as thermal seals and thermal barriers in moderate to severe environments. Made with a wide variety of substrates, HYTEX ® High Performance Textiles have a continuous operating temperature from 400 °F... [See More]
- Materials of Construction: Cloth / Fabric; Kevlar
- Temperature Resistance: 230 to 315
- Adhesive: Pressure Sensitive (optional feature)
- Features: Dielectric / Insulating; Thermally Insulating
from Budnick Converting, Inc.
Scapa 243 is a 10.0 mil, automotive wire harness splicing tape. It is primarily used for automotive wire harness splicing, cavity sealing, component attachment, bundling or sealing. [See More]
- Materials of Construction: Cloth / Fabric; Plastic / Polymer
- Thickness: 0.0100
- Adhesive: Polyethylene Coated Cloth
- Peel: 3.44
from Mid-Mountain Materials, Inc.
Comprised of 96% amorphous silica fibers, SILTEX ® Silica Textiles are excellent for use as high-temperature resistant insulation where high strength and flexibility are required. Available as rope, tape or sleeving, our silica textiles are unaffected by most chemicals, except strong alkalis,... [See More]
- Materials of Construction: Cloth / Fabric; Silica
- Temperature Resistance: 982 to ?
- Adhesive: Pressure Sensitive (optional feature)
- Features: Dielectric / Insulating; Thermally Insulating
from Budnick Converting, Inc.
S56 adhesive is zone coated on edges of hand tearable and puncture resistant cloth backing creating a non-adhesive tunnel for wires, cables or cords to lay (pass) under. Removes easily from carpet and other surfaces without leaving a residue. Can be repositioned several times without loss of... [See More]
- Materials of Construction: Cloth / Fabric; Plastic / Polymer
- Thickness: 0.0118
- Adhesive: Polyethylene Coated Cloth
- Peel: 1.81
from Mid-Mountain Materials, Inc.
THERMOPAK ® Tadpole Tape is fabricated by combining a cover material with an inner core (bulb) material in a configuration most suitable for your application. By using a bulb and tail design, the tadpole tape ensures optimum sealing performance, and can be manufactured to address issues such as... [See More]
- Materials of Construction: Cloth / Fabric; Fiberglass / Glass; Custom specifications
- Temperature Resistance: 568 to 815
- Adhesive: Pressure Sensitive (optional feature); Silicone (optional feature)
- Features: Dielectric / Insulating; Thermally Insulating
from Budnick Converting, Inc.
167 is a 14.0 mil, cohesive friction tape. It is primarily used in secondary wrap for electrical maintenance and spot holding on wire harnesses. [See More]
- Materials of Construction: Cloth / Fabric
- Thickness: 0.0140
- Adhesive: Uncoated Cloth
from Budnick Converting, Inc.
A hand tearable, double coated tape with a thick, tacky adhesive coating. It is a general purpose mounting tape that is also suitable for rough, fibrous surfaces such as carpet laying. [See More]
- Materials of Construction: Cloth / Fabric
- Thickness: 0.0087
- Adhesive: Uncoated Cloth
- Peel: 5.71
from Budnick Converting, Inc.
Dublfilmr S4927 is a 6.7 mil, double-coated, fire retardant woven cloth tape. It is primarily used on installation of carpeting in airplanes and fastening floor covering products. [See More]
- Materials of Construction: Cloth / Fabric
- Thickness: 0.0067
- Adhesive: Uncoated Cloth
- Peel: 1.54
from Budnick Converting, Inc.
166 is a 10 mil. flame retardent self-extinguishing wire harness tape used as a harness wrap tape in computers, automobiles, appliances and more. [See More]
- Materials of Construction: Cloth / Fabric
- Thickness: 0.0100
- Adhesive: Uncoated Cloth
- Peel: 1.44
from L.H. Dottie Company
DUCT TAPE TYPE. POLYETHYLENE COATED CLOTH MATERIAL. SILVER COLOR. 60 YARD. 2 INCH. INDUSTRIAL APPLICATION. 9 MIL THICKNESS. 200 DEG F TEMPERATURE RATING. PC 5380 MODEL [See More]
- Materials of Construction: Cloth / Fabric
- Thickness: 0.0090
- Width: 2
- Temperature Resistance: 93.33
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. Rubber based adhesive with high tack and high adhesion for excellent long term performance. Common Applications. Medical Device Assembly. Medical Device Mounting. Medical-Woven Fabrics. Patient Monitoring. Pulse Oximeter Sensors [See More]
- Materials of Construction: Cloth / Fabric; Paper; Plastic / Polymer; Silicone
- Peel: 9.38
- Adhesive: Rubber
- Application: Medical
from Shurtape Technologies, LLC
Glow-in-the-dark specialty gaffer's tape for use in safety marking and a multitude of applications in the audio/visual, television, photography, theatrical and motion picture industries. Constructed with a premium photo luminescent pigment that provides increased glow intensity and extended glow... [See More]
- Materials of Construction: Cloth / Fabric; Rubber
- Width: 1 to 2
- Adhesive: Pressure Sensitive; Rubber
- Thickness: 0.0130
from tesa tape, inc.
4671 is a strong acrylic coated cloth tape. It is based on a 120 mesh woven rayon fabric backing and a natural rubber adhesive. 4671 is a strong cloth tape for almost every application.Features:high adhesion even on rough surfacesexcellent tensile stre [See More]
- Materials of Construction: Cloth / Fabric; Plastic / Polymer; Rubber
- Thickness: 0.0114
- Adhesive: Rubber
- Peel: 2.67
from Minerallac Company
DUCT TAPE, PREMIUM TYPE. LAMINATED CLOTH, POLYETHYLENE COATED MATERIAL. SILVER COLOR. 60 YD. 2 INCH. NASHUA 357 APPLICABLE STANDARD. INDUSTRIAL GRADE APPLICATION. 13 MIL THICKNESS. NO. TENSILE STRENGTH 45 LB PER INCH. ADHESION STRENGTH 60 OZ PER INCH. PACKAGING QUANTITY 24 PER PACK [See More]
- Materials of Construction: Cloth / Fabric
- Thickness: 0.0130
- Width: 2
- Application: Duct
from Can-Do National Tape
3 mil PTFE Coated Fiberglass. without Liner. Standard, with Liner, PTFE Coated Fiberglass fabric impregnated with PTFE dispersion and coated with high-temperature, pressure sensitive silicone adhesive. A very durable and versatile product. Dimensionally stable and resistant to tears, punctures,... [See More]
- Materials of Construction: Cloth / Fabric
- Adhesive: Pressure Sensitive
from L.H. Dottie Company
POLYETHYLENE COATED CLOTH MATERIAL. RED COLOR. 60 YARD. 2 INCH. 9 MIL THICKNESS. 200 DEG F TEMPERATURE RATING [See More]
- Materials of Construction: Cloth / Fabric
- Thickness: 0.0090
- Width: 2
- Temperature Resistance: 93.33
from Shurtape Technologies, LLC
Specialty grade cloth duct tape, available in a selection of fluorescent colors, for color-coding, labeling, floor marking and book-binding, general use in the hospitality, convention, motorsports and floral industries. For use indoors, PC 619 is conformable to a variety of surfaces, hand-tearable... [See More]
- Materials of Construction: Cloth / Fabric; Plastic / Polymer; Rubber
- Width: 1.89
- Adhesive: Pressure Sensitive; Rubber
- Thickness: 0.0090
from tesa tape, inc.
4934 is a double-sided tape. It consists of a fabric backing with a thick, tacky adhesive coating. The synthetic rubber adhesive is solvent free. 4934 is a general purpose mounting tape. 4934 is easily hand tearable. [See More]
- Materials of Construction: Cloth / Fabric; Plastic / Polymer; Rubber
- Thickness: 0.0087
- Adhesive: Rubber
- Peel: 5.69
from Minerallac Company
DUCT TAPE, ECONOMY TYPE. LAMINATED CLOTH, POLYETHYLENE COATED MATERIAL. SILVER COLOR. 60 YD. 2 INCH. INDUSTRIAL GRADE APPLICATION. 8 MIL THICKNESS. NO. TENSILE STRENGTH 22 LB PER INCH. ADHESION STRENGTH 50 OZ PER INCH. PACKAGING QUANTITY 24 PER PACK [See More]
- Materials of Construction: Cloth / Fabric
- Thickness: 0.0080
- Width: 2
- Application: Duct
from Can-Do National Tape
5 mil PTFE Coated Fiberglass Tape. With Liner. Standard, with Liner, PTFE Coated Fiberglass fabric impregnated with PTFE dispersion and coated with high-temperature, pressure sensitive silicone adhesive. A very durable and versatile product. Dimensionally stable and resistant to tears, punctures,... [See More]
- Materials of Construction: Cloth / Fabric
- Adhesive: Pressure Sensitive
from Shurtape Technologies, LLC
Specialty grade, outdoor cloth duct tape used for protective masking of non-painted surfaces, including steel, vinyl, aluminum and anodized metals, in plastering, stucco, concrete, pool and tile applications where UV resistance is required. A co-extruded stucco masking tape, PC 667 offers 14-day UV... [See More]
- Materials of Construction: Cloth / Fabric; Plastic / Polymer; Rubber
- Width: 1.89 to 2.83
- Adhesive: Pressure Sensitive; Rubber
- Thickness: 0.0090
from tesa tape, inc.
4964 consists of a tear resistant flexible fabric backing with a rubber adhesive system.The adhesive has a high coating weight making it well suited for mounting applications on irregular surfaces. 4964 can be removed in most cases without leaving adhe [See More]
- Materials of Construction: Cloth / Fabric; Rubber
- Thickness: 0.0150
- Adhesive: Rubber
- Peel: 4.31 to 4.56
from Can-Do National Tape
6 mil PTFE Coated Fiberglass Tape. With Liner. Standard, with Liner, PTFE Coated Fiberglass fabric impregnated with PTFE dispersion and coated with high-temperature, pressure sensitive silicone adhesive. A very durable and versatile product. Dimensionally stable and resistant to tears, punctures,... [See More]
- Materials of Construction: Cloth / Fabric
- Adhesive: Pressure Sensitive
from tesa tape, inc.
64662 offers excellent tensile strength and hand tearability. 64662 is available in a variety of colors. Excellent for draping, and securing as well as for demanding packaging, bundling, holding, seaming, sealing, protecting, wrapping and repairing app [See More]
- Materials of Construction: Cloth / Fabric
- Thickness: 0.0090
- Adhesive: Rubber
- Peel: 3.12
from Can-Do National Tape
5 mil PTFE Coated Cloth. Non-Adhesive. PTFE Coated Cloth, Non-Adhesive, 5 mil. PTFE-Coated Fiberglass fabric provides high PTFE content for long release life in many demanding applications. Custom slit to width [See More]
- Materials of Construction: Cloth / Fabric
- Adhesive: Pressure Sensitive
from tesa tape, inc.
4651 is a powerful high quality acrylic coated cloth tape. It is based on a 148 mesh woven rayon fabric backing and a natural rubber adhesive. 4651 is a very strong cloth tape for almost every application.Features:high adhesion even on rough surfacesex [See More]
- Materials of Construction: Cloth / Fabric; Plastic / Polymer; Rubber
- Thickness: 0.0120
- Adhesive: Rubber
- Peel: 1.88
from Can-Do National Tape
10 mil PTFE Coated Cloth. Non-Adhesive. PTFE Coated Cloth, Non Adhesive, 10 mil. PTFE Coated Fiberglass provides high PTFE content for long release life in many demanding applications. Custom slit to width [See More]
- Materials of Construction: Cloth / Fabric
- Adhesive: Pressure Sensitive
from tesa tape, inc.
4688 is a standard grade polyethylene coated cloth tape. It is based on a 55 mesh woven PET/rayon fabric backing coated with a pressure sensitive natural rubber adhesive. 4688 is a typical repairing tape, convenient for a variety of needs with very goo [See More]
- Materials of Construction: Cloth / Fabric; Plastic / Polymer; Rubber
- Thickness: 0.0104
- Adhesive: Rubber
- Peel: 1.98
from Can-Do National Tape
6 mil PTFE Coated Cloth. Non-Adhesive. PTFE Coated Cloth, Non-Adhesive, 6 mil. PTFE Coated Fiberglass fabric provides high PTFE content for long release life in many demanding applications. Custom slit to width [See More]
- Materials of Construction: Cloth / Fabric
- Adhesive: Pressure Sensitive
from tesa tape, inc.
4657 is a high grade acrylic coated cloth tape. It is based on a 145 mesh woven cotton fabric and a thermosetting natural rubber adhesive. 4657 is a very resilient cloth tape often used for permanent hole covering in automotive applications and masking [See More]
- Materials of Construction: Cloth / Fabric; Plastic / Polymer; Rubber
- Thickness: 0.0114
- Adhesive: Rubber
- Peel: 2.62
from Can-Do National Tape
3 mil PTFE Coated Cloth. Non-Adhesive. PTFE Coated Cloth, Non-Adhesive, 3 mil. PTFE-Coated Fiberglass provides high PTFE content for long release life in many demanding applications. Custom slit to width [See More]
- Materials of Construction: Cloth / Fabric
- Width: 1
- Adhesive: Pressure Sensitive