Specialty / Other Specialty Tapes
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures heat resistant fabric, ropes, tapes and sleeving designed for use as thermal seals and thermal barriers in moderate to severe environments. Made with a wide variety of substrates, HYTEX ® High Performance Textiles have a continuous operating temperature from 400 °F... [See More]
- Materials of Construction: Cloth / Fabric; Kevlar
- Temperature Resistance: 230 to 315
- Adhesive: Pressure Sensitive (optional feature)
- Features: Dielectric / Insulating; Thermally Insulating
from GGB
STRUCTURE. Proprietary Filled PTFE Tape. CHARACTERISTICS. Superior sliding bearing material which can be easily bonded to any clean, rigid substrate. Reduces vibration [See More]
- Materials of Construction: Fluoropolymer (Teflon); Plastic / Polymer; PTFE
- Thickness: 0.0150 to 0.1260
from Mid-Mountain Materials, Inc.
Comprised of 96% amorphous silica fibers, SILTEX ® Silica Textiles are excellent for use as high-temperature resistant insulation where high strength and flexibility are required. Available as rope, tape or sleeving, our silica textiles are unaffected by most chemicals, except strong alkalis,... [See More]
- Materials of Construction: Cloth / Fabric; Silica
- Temperature Resistance: 982 to ?
- Adhesive: Pressure Sensitive (optional feature)
- Features: Dielectric / Insulating; Thermally Insulating
from GGB
STRUCTURE. Proprietary Filled PTFE Tape Liner with Fiberglass Backing. CHARACTERISTICS. Designed for hydropower applications. Machinable bearing surface. High load capacity. Excellent shock and edge loading capacity. Low friction, superior wear rate and bearing life. Excellent corrosion resistance. [See More]
- Materials of Construction: Plastic / Polymer; PTFE
from Mid-Mountain Materials, Inc.
THERMOPAK ® Tadpole Tape is fabricated by combining a cover material with an inner core (bulb) material in a configuration most suitable for your application. By using a bulb and tail design, the tadpole tape ensures optimum sealing performance, and can be manufactured to address issues such as... [See More]
- Materials of Construction: Cloth / Fabric; Fiberglass / Glass; Custom specifications
- Temperature Resistance: 568 to 815
- Adhesive: Pressure Sensitive (optional feature); Silicone (optional feature)
- Features: Dielectric / Insulating; Thermally Insulating
from Qosina Corp.
Qosina is a leading supplier of Cohesive Tape, Latex Free with 1 inch Wide; 2,000 foot Roll (25.4 mm; 610 m). Get fast shipping and volume discounts on Tubing Accessories parts. [See More]
- Materials of Construction: Paper; Kraft Paper, Cohesive
- Width: 1
from ICO RALLY
TF tape is manufactured from clear FEP Teflon film and bonded with silicone adhesive. This tape offers very high electric strength (V/mil) compared to the other tapes available. Often used for coil and transformer insulation, and for identification labels due to its transparency. [See More]
- Materials of Construction: Fluoropolymer (Teflon); Plastic / Polymer; FEP Teflon
- Thickness: 0.0035
- Adhesive: Silicone
- Peel: 1.25
from Habasit America
Product Group: Polyamide Machine Tapes. Type: Machine Tapes. Main Industry Segments: Paper printing and finishing, Paper manufacturing and processing. Applications: Machine tape, Processing belt, Paper handling belt, Power transmission belt. Special Features: Versatile, Abrasion resistant, Constant... [See More]
- Materials of Construction: Polyamide (PA)
- Color: Green
- Thickness: 0.0472
from Intertape Polymer Group, Inc.
Preservation Tape - Durable, moisture resistant PE (polyethylene) backing with a rubber-based pressure-sensitive adhesive. Bonds well to a variety of surfaces. Clean removal from a variety of gel-coated surfaces. Designed to offer a high degree of conformability without excessive stretch. Stiffer... [See More]
- Materials of Construction: Plastic / Polymer; Polyethylene
- Color: Tan
- Features: Single; UV or Weather Resistant
from B&Plus USA, Inc.
Magnetic Guide Tape for AGV Sensors. MGL series are magnetic guide tape for MACOME guide sensors. Magnet: Anisotropic strontium ferrite. (Binder; Chlorinated polyethylene polymer alloy). Residual magnetic flux density; Br 230 ~255mT (2300 ~2550G). Coercivity; bHc 159 ~183kA/m... [See More]
- Materials of Construction: Plastic / Polymer; Chlorinated Polyethylene Polymer Alloy; Magnet: Anisotropic Strontium Ferrite
- Width: 1.97
- Adhesive: Pressure Sensitive
- Temperature Resistance: -20 to 60
from Berry Plastics Corporation - Engineered Materials Division
Embossed Foil Laminate Backing with Engineered Acrylic Adhesive. Applications. Seals seams, cracks, and corners against air leakage for walk-in refrigeration units, refrigerated display cases and trailers, industrial coolers, and more. Sealing and patching insulation cladding and jacketing. Features... [See More]
- Materials of Construction: Metal Foil; Embossed Foil Laminate
- Width: 4
- Adhesive: Acrylic
- Thickness: 0.0102
from NADCO Tapes & Labels, Inc.
Mineral-coated film non-slip tape, possessing one side that is pressure sensitive. This anti-slip grit tape is protected by a removable liner. Applications: Our 189Y/B non-skid tape is recommended for surface application temperatures of 50 °F and above. This anti-slip tape may be applied to... [See More]
- Materials of Construction: Filament; Mineral Coated Film
- Thickness: 0.0230
- Adhesive: Rubber
- Peel: 5 to 8.12
from Infinity Tapes, LLC
A line of Tamper Evident Tapes and Label stock designed to leave a message behind when removed from the plastic bag, corrugated box, or object it is applied to. When violated, a Hidden Graphic message appears. Tapes are Freon, dry ice resistant, moisture and elevated heat resistant – Hidden... [See More]
- Materials of Construction: BOPP (Polypropylene)
- Adhesive: None
from DeWAL
DW 212 is a film , skived from virgin PTFE, that has been etched on one side with sodium naphthalene. This surface treatment allows PTFE, which normally exhibits very poor adhesion, to be bonded to other materials. APPLICATION INFORMATION. The major applications for sodium etched PTFE involve... [See More]
- Materials of Construction: Fluoropolymer (Teflon); Plastic / Polymer; PTFE
- Width: 12 to 38
- Adhesive: None
- Thickness: 0.0020 to 0.0400
from Shurtape Technologies, LLC
Specialty grade, photographic black masking tape for use in photo studios, film processing labs and darkrooms. Also recommended as a chart tape, for quality photographic reproduction work, cropping and edging negative for contact printing, and sealing camera bellow and film holders against light... [See More]
- Materials of Construction: Paper; Rubber
- Width: 1.89
- Adhesive: Pressure Sensitive; Rubber
- Thickness: 0.0065
from T-LON Products, Inc.
T-Lon Bearing Tape is made of Fluorinated Polymer and fortified bronze (other fillers available upon request). Designed to eliminate scoring in hydraulic and pneumatic applications by preventing metal to metal contact; T-Lon Bearing Tap is effectively [See More]
- Materials of Construction: Fluoropolymer (Teflon); Plastic / Polymer; Fortified Bronze , Others Available
- Width: 0.2205 to 0.9843
- Adhesive: None
- Thickness: 0.0591 to 0.1575
from Polymer Molding, Inc.
High Temperature Dots are flexible, conforming and heat resistant. Dots are manufactured with a silicone pressure sensitive adhesive and are available in a variety tape thickness widths and materials. Commonly used as product protection in applications [See More]
- Materials of Construction: Metal Foil; Lead Foil
- Width: 0.1250 to 6
- Adhesive: Pressure Sensitive; Silicone
- Temperature Resistance: 150 to 315
from Surface Armor LLC
Glass Protection Film. By its nature, glass is extremely fragile. Even heavy-duty tempered glass can scratch, mar, swirl, etch or haze with handling and exposure. This makes working with glass a challenge. Each step of a glass product ’s life cycle represents a new danger to the glass itself. [See More]
- Materials of Construction: Paper; Polyester; Plastic / Polymer; Polyvinyl Chloride; Polypropylene
- Features: Abrasion / Scratch Resistant; Single; Protective; Removable / Reusable; Transparent; UV or Weather Resistant
from Custom Fabricating & Supplies
This tape is manufactured from a high quality, woven fiberglass cloth with a silicone adhesive. Glass cloth tapes are most often used in blasting, flame and thermal spray applications. It is highly conformable for masking uneven surfaces or irregular shapes. Product Features. Temperature Rating: 500... [See More]
- Materials of Construction: Fiberglass / Glass; Glass Cloth
- Width: 0.1250 to 18
- Adhesive: Silicone
- Peel: 2.19
from CCT - Coating and Converting Technologies
A flexible, breathable medical tape with ultra-high MVTR through a unique film and acrylic adhesive combination. Designed for long wear/skin bonding, for covering, protecting and secure attachment. High conformability and flexibility provides enhanced patient comfort during long term wear. [See More]
- Materials of Construction: MTVR
- Application: Medical
- Adhesive: Acrylic
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Low Density Composite Surfacing Films AF 325 is a thermosetting, laminated metal foil film that adheres to cold and release coated tools. Excellent for surfacing composites. Provides a smooth void-free surface. Co-cure compatible with most epoxy composites. Compatible... [See More]
- Materials of Construction: Non-Woven Scrim
- Width: 36
- Adhesive: Epoxy
- Thickness: 0.0060 to 0.0080
from L.H. Dottie Company
SOLID COPPER MATERIAL. 10 FT. 3/4 INCH. PIPE APPLICATION. 23 GAUGE THICKNESS [See More]
- Materials of Construction: Solid Copper
- Width: 0.7500
from ICO RALLY
Consists of standard grade Teflon impregnated with fiberglass. The Teflon coating provides superior chemical inertness while the fiberglass adds dimensional stability and restricts Teflon cold flow. The Teflon also provides a quick release surface and is often used in heat-sealing machines, plastic... [See More]
- Materials of Construction: Fiberglass / Glass; Fluoropolymer (Teflon); Plastic / Polymer; Teflon
- Thickness: 0.0047
- Adhesive: Silicone
- Peel: 2.81
from Habasit America
Product Group: Polyamide Machine Tapes. Type: Machine Tapes. Main Industry Segments: Paper printing and finishing, Paper manufacturing and processing. Applications: Machine tape, Processing belt, Paper handling belt. Special Features: Versatile, Abrasion resistant, Outstanding flex-fatigue, Constant... [See More]
- Materials of Construction: Polyamide (PA)
- Color: Green
- Thickness: 0.0276
from Intertape Polymer Group, Inc.
Polyethylene (PE) woven tape with an aggressive acrylic, pressure sensitive adhesive. High tensile strength. Product is designed to remove cleanly from most surfaces if removed within 7 to 14 days. UV resistant for up to 5 years outdoors. [See More]
- Materials of Construction: Plastic / Polymer; Woven Polyethylene
- Features: Single; UV or Weather Resistant
- Adhesive: Acrylic; Pressure Sensitive
from B&Plus USA, Inc.
Magnetic Guide Tape for AGV Sensors. MGR series are magnetic guide tape for MACOME guide sensors. Magnet: Anisotropic strontium ferrite. (Binder; Chlorinated polyethylene polymer alloy). Residual magnetic flux density; Br 230 ~255mT (2300 ~2550G). Coercivity; bHc 159 ~183kA/m... [See More]
- Materials of Construction: Plastic / Polymer; Chlorinated Polyethylene Polymer Alloy; Magnet: Anisotropic Strontium Ferrite
- Width: 1.97
- Adhesive: Pressure Sensitive
- Temperature Resistance: -20 to 60
from Berry Plastics Corporation - Engineered Materials Division
PE Film with Permanent Acrylic Adhesive and 66# Clay-Coated Kraft Release Liner. Applications. Wire harness attachment to headliners, flooring, and other surfaces in automotive, marine, recreational equipment, construction, and more. Permanent surface attachments. Anti-squeak, anti-itch headliner... [See More]
- Materials of Construction: Plastic / Polymer; Polyethylene
- Width: 1.5 to 54
- Adhesive: Acrylic
- Thickness: 0.0070
from NADCO Tapes & Labels, Inc.
In emergency situations, there is always the possibility of panic and the risk of serious injury due to slips and falls. Glo Brite Safety Track is a non-skid, mineral-coated photoluminescent glow in the dark tape that provides unsurpassed, non-slip protection on hazardous surfaces. Because Glo Brite... [See More]
- Materials of Construction: Filament; Mineral Coated Photoluminescent Tape
- Features: Abrasion / Scratch Resistant; Single; Permanent; Reflective or Flagging Safety Tape; UV or Weather Resistant
- Thickness: 0.0350
- Color: White/Green
from DeWAL
DW 203 is an unsintered PTFE (Polytetrafluoroethylene) film used primarily for electrical insulation, particularly for wire and cable applications. The polymer is fibrilated giving good strength in the machine direction. It has the inherent benefits of PTFE: exceptional chemical resistance, extreme... [See More]
- Materials of Construction: Fluoropolymer (Teflon); Plastic / Polymer; PTFE
- Width: 0.5000 to 11
- Adhesive: None
- Thickness: 2.00E-6 to 2.00E-5
from Shurtape Technologies, LLC
Professional grade, double-sided containment tape used for creating high-performance containment systems for restoration, abatement and remodeling tasks such as painting, cleaning, sanding, mold remediation, asbestos removal and more. Offering a premium grade painter's tape adhesive on one side for... [See More]
- Materials of Construction: Paper; Rubber; Differential Adhesive
- Width: 1.89
- Adhesive: Pressure Sensitive; Rubber; Differential Adhesive
- Thickness: 0.0085
from Surface Armor LLC
Laminate Surfaces. The use of laminates is very common for countertops, construction panels, cabinetry, flooring and laminate-surfaced furniture but a single scratch, nick or stain can destroy the look and value of the item. Laminates can be damaged during: Lamination. Cutting. Routing. Coating. [See More]
- Materials of Construction: Paper; Polyester; Plastic / Polymer; Polyvinyl Chloride; Polypropylene
- Features: Abrasion / Scratch Resistant; Single; Protective; Removable / Reusable; Transparent; UV or Weather Resistant
from Custom Fabricating & Supplies
This tape is manufactured from a PVC film backing with a rubber based adhesive. Highest temperature performance of PVC tapes. Provides a more watertight seal than most other PVC options. Product Features. Temperature Rating: 300 ° F / 149 ° C. Solvent resistant. High temperature perfomance... [See More]
- Materials of Construction: Plastic / Polymer; Polyvinyl Chloride; Vinyl
- Peel: 1.62
- Width: 0.2500 to 2
- Temperature Resistance: -17.78 to 149
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Low Density Composite Surfacing Films AF 325LS is a thermosetting, laminated metal foil film that adheres to cold and release coated tools. Comes in two weights of copper screen for lightning dissipation applications. Excellent for surfacing composites. Provides a... [See More]
- Materials of Construction: Metal Foil; Copper Foil Mesh
- Thickness: 0.0060 to 0.0080
- Width: 30
- Features: Single
from L.H. Dottie Company
GALVANIZED STEEL MATERIAL. 10 FT. 3/4 INCH. PIPE APPLICATION. 22 GAUGE THICKNESS [See More]
- Materials of Construction: Galvanized Steel
- Width: 0.7500
from ICO RALLY
TT1 tape is produced using a skived Teflon film. Applications include packaging equipment, heat sealing applications, graphics arts, electrical insulation, and multi-purpose industrial uses. TT2 tape is a stretchier version, with higher tensile strength. Characteristics include excellent resistance... [See More]
- Materials of Construction: Fluoropolymer (Teflon); Plastic / Polymer; Teflon
- Thickness: 0.0035
- Adhesive: Silicone
- Peel: 1.56
from Habasit America
Product Group: TPU Machine Tapes. Type: Machine Tapes. Main Industry Segments: Paper printing and finishing. Applications: Machine tape. Special Features: Elastic, Abrasion resistant, Adhesive-free joint, Outstanding flex-fatigue, Constant and gentle positive grip [See More]
- Materials of Construction: Hamid
- Color: Green
- Thickness: 0.0551
from B&Plus USA, Inc.
Magnetic Guide Tape for AGV Sensors. MGR series are magnetic guide tape for MACOME guide sensors. Magnet: Anisotropic strontium ferrite. (Binder; Chlorinated polyethylene polymer alloy). Residual magnetic flux density; Br 230 ~255mT (2300 ~2550G). Coercivity; bHc 159 ~183kA/m... [See More]
- Materials of Construction: Plastic / Polymer; Chlorinated Polyethylene Polymer Alloy; Magnet: Anisotropic Strontium Ferrite
- Temperature Resistance: -20 to 60
- Adhesive: Pressure Sensitive
- Features: Single
from Berry Plastics Corporation - Engineered Materials Division
Embossed Foil Laminate Backing with Engineered Acrylic Adhesive. Applications. Seals seams, cracks, and corners against air leakage for walk-in refrigeration units, refrigerated display cases and trailers, industrial coolers, and more. Sealing and patching insulation cladding and jacketing. Features... [See More]
- Materials of Construction: Metal Foil; Embossed Foil Laminate
- Width: 4
- Adhesive: Acrylic
- Thickness: 0.0102
from Shurtape Technologies, LLC
Glow-in-the-dark specialty gaffer's tape for use in safety marking and a multitude of applications in the audio/visual, television, photography, theatrical and motion picture industries. Constructed with a premium photo luminescent pigment that provides increased glow intensity and extended glow... [See More]
- Materials of Construction: Cloth / Fabric; Rubber
- Width: 1 to 2
- Adhesive: Pressure Sensitive; Rubber
- Thickness: 0.0130
from Surface Armor LLC
Metal Surfaces. Metallic surfaces are not immune to damage and wear, especially during the fabrication and finishing processes. Metal surfaces can be marred by chatter marks, scratches or swirls, or contaminated by overspray, solvents, dust and the like. Potential hazards to your metal surfaces... [See More]
- Materials of Construction: Paper; Polyester; Plastic / Polymer; Polyvinyl Chloride; Polypropylene
- Features: Abrasion / Scratch Resistant; Single; Protective; Removable / Reusable; Transparent; UV or Weather Resistant
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Structural Adhesive Film AF 126 FR is a flame retardant, thermosetting, toughened, epoxy adhesive film designed for structural bonding. Cure at temperatures as low as 180F (82C). Excellent strength for honeycomb sandwich applications. High degree of tack in the uncured... [See More]
- Materials of Construction: Rubber; Nitrile Rubber, Phenolic Epoxy Resins
- Width: 0.7500 to 36
- Adhesive: Epoxy
- Thickness: 0.0100
from Habasit America
Product Group: Polyamide Machine Tapes. Type: Machine Tapes. Main Industry Segments: Paper printing and finishing, Paper manufacturing and processing. Applications: Folder belt, Machine tape, Processing belt, Paper handling belt. Special Features: Non-marking, Easy release, High abrasion resistance,... [See More]
- Materials of Construction: Polyamide (PA)
- Color: Green
- Thickness: 0.0354
from Shurtape Technologies, LLC
Specialty grade cloth duct tape, available in a selection of fluorescent colors, for color-coding, labeling, floor marking and book-binding, general use in the hospitality, convention, motorsports and floral industries. For use indoors, PC 619 is conformable to a variety of surfaces, hand-tearable... [See More]
- Materials of Construction: Cloth / Fabric; Plastic / Polymer; Rubber
- Width: 1.89
- Adhesive: Pressure Sensitive; Rubber
- Thickness: 0.0090
from Surface Armor LLC
Plastic Surfaces. Plastics are everywhere! From large-scale flat sheet stock to molded containers, appliances and electronic devices, plastic has been there, done that. But to keep plastic surfaces safe, from the factory floor to the customer ’s hands, careful handling is needed. Scratches,... [See More]
- Materials of Construction: Paper; Polyester; Plastic / Polymer; Polyvinyl Chloride; Polypropylene
- Features: Abrasion / Scratch Resistant; Single; Protective; Removable / Reusable; Transparent; UV or Weather Resistant
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Bonding Film AF 131-2 is designed for the bonding of honeycomb and metal to metal components where high strengths at 450 °F (232 °C) are required. [See More]
- Materials of Construction: Flexible Scrim
- Width: 40
- Adhesive: Epoxy
- Thickness: 0.0100 to 0.0120
from Habasit America
Product Group: Polyamide Machine Tapes. Type: Machine Tapes. Main Industry Segments: Paper printing and finishing, Paper manufacturing and processing. Applications: Folder belt, Machine tape, Processing belt, Paper handling belt. Special Features: Non-marking, Easy release, High abrasion resistance,... [See More]
- Materials of Construction: Polyamide (PA)
- Color: Green
- Thickness: 0.0354
from Shurtape Technologies, LLC
Specialty grade, outdoor cloth duct tape used for protective masking of non-painted surfaces, including steel, vinyl, aluminum and anodized metals, in plastering, stucco, concrete, pool and tile applications where UV resistance is required. A co-extruded stucco masking tape, PC 667 offers 14-day UV... [See More]
- Materials of Construction: Cloth / Fabric; Plastic / Polymer; Rubber
- Width: 1.89 to 2.83
- Adhesive: Pressure Sensitive; Rubber
- Thickness: 0.0090
from Surface Armor LLC
Stainless Steel Protection Film. With stainless steel, finish is everything. Whether you are looking for a brushed, bright annealed or mirror appearance, a single scratch can ruin the value of your product and cut through the protective surface layer which gives “stainless ” its name. [See More]
- Materials of Construction: Paper; Polyester; Plastic / Polymer; Polyvinyl Chloride; Polypropylene
- Features: Abrasion / Scratch Resistant; Single; Protective; Removable / Reusable; Transparent; UV or Weather Resistant
from Habasit America
Product Group: TPU Machine Tapes. Type: Machine Tapes. Main Industry Segments: Distribution centers, Letter sorting, Paper printing and finishing. Applications: Decline belt, Diverting belt, Incline belt, Machine tape, Packaging belt, Sorting belt, Weighing belt. Special Features: Abrasion... [See More]
- Materials of Construction: Thermoplastic polyurethane (TPU)
- Color: Green
- Thickness: 0.0472
from Surface Armor LLC
Stone Surfaces. Contractors, homeowners and remodelers today have discriminating tastes when it comes to stonework, tile, marble and rock. Kitchens are fitted with granite or solid surface counters. Grand entries have carved limestone, ceramic or marble tiles. Corporate front offices often have the... [See More]
- Materials of Construction: Paper; Polyester; Plastic / Polymer; Polyvinyl Chloride; Polypropylene
- Features: Abrasion / Scratch Resistant; Single; Protective; Removable / Reusable; Transparent; UV or Weather Resistant