Pressure Sensitive (PSA) Specialty Tapes

44 Results
Polyken Dual-Liner Acrylic Double-Coated Tape -- 1087H
from Berry Plastics Corporation - Engineered Materials Division

Liner Side Adhesive. General Purpose Acrylic Adhesive - water white. Good peel, tack and shear properties. Used in graphic arts (nameplates, control panels, etc.), and healthcare apps. Bonds well to many types of rubber sponge. Air Side Adhesive. General Purpose Acrylic Adhesive - water white. Good... [See More]

  • Adhesive: Acrylic; Pressure Sensitive
  • Peel: 3.75
  • Materials of Construction: Paper; Polyester; Plastic / Polymer; Silicone
  • Temperature Resistance: 93.33
3M 256 Scotch Printable Flatback Paper Tape
from Can-Do National Tape

Printable Flatback Paper Tape. 3M 256 Paper Tape. Scotch(R) Printable Flatback Paper Tape 256 adheres to a variety of papers, films, fabrics and yarns. It is ideal for labeling and coding. Printable with standard flexographic inks common in the printing of packaging materials and is also easily... [See More]

  • Adhesive: Pressure Sensitive
Tamper Evident Tapes -- SWHG
from Infinity Tapes, LLC

A line of Tamper Evident Tapes and Label stock designed to leave a message behind when removed from the plastic bag, corrugated box, or object it is applied to. When violated, a Hidden Graphic message appears. Tapes are Freon, dry ice resistant, moisture and elevated heat resistant – Hidden... [See More]

  • Adhesive: Hot Melt, Heat Bond, or Thermally Activated; Pressure Sensitive; Rubber
  • Materials of Construction: Polyester; Plastic / Polymer
Magnetic Guide Tape for AGV Sensors -- MGL-50L-*
from B&Plus USA, Inc.

Magnetic Guide Tape for AGV Sensors. MGL series are magnetic guide tape for MACOME guide sensors. Magnet: Anisotropic strontium ferrite. (Binder; Chlorinated polyethylene polymer alloy). Residual magnetic flux density; Br 230 ~255mT (2300 ~2550G). Coercivity; bHc 159 ~183kA/m... [See More]

  • Adhesive: Pressure Sensitive
  • Width: 1.97
  • Materials of Construction: Plastic / Polymer; Chlorinated Polyethylene Polymer Alloy; Magnet: Anisotropic Strontium Ferrite
  • Temperature Resistance: -20 to 60
Medium Flatback Tape -- 534
from Intertape Polymer Group, Inc.

Intertape ™ brand Flatback Tape is designed for superior performance in a variety of packaging, splicing and tabbing applications. They provide a quick positive seal under a wide range of temperature and humidity conditions. [See More]

  • Adhesive: Pressure Sensitive; Rubber
  • Thickness: 0.0071
  • Materials of Construction: Paper
  • Peel: 3.12
AF 995CT Cold Temperature ASJ+ Tape -- AF 995CT
from Shurtape Technologies, LLC

All Service Jacket+ (ASJ+) tape for sealing butt joints on ductboard and pipe insulation wrapped with ASJ+ faced backing. Linered and tested in accordance with UL 723, AF 995CT is constructed with a white poly-scrim-foil backing that inhibits mold growth and is DECA free, in addition to an... [See More]

  • Adhesive: Acrylic; Pressure Sensitive
  • Width: 2.83 to 3.78
  • Materials of Construction: Acrylic / Acrylate
  • Thickness: 0.0083
CF Tape -- PITTWRAP®
from Owens Corning® FOAMGLAS® Insulation

PITTWRAP ® CF Tape is a thin, fire resistant film coated on both sides with an aggressive, cold weather acrylic pressure sensitive adhesive (PSA). A high performance tape designed as a self -adhesive closure system on the longitudinal lap of PITTWRAP ® CF jacketing on FOAMGLAS ® pipe... [See More]

  • Adhesive: Pressure Sensitive
  • Thickness: 0.0035
  • Width: 1.5
  • Peel: 2.5
High Temperature Masking Dots
from Polymer Molding, Inc.

High Temperature Dots are flexible, conforming and heat resistant. Dots are manufactured with a silicone pressure sensitive adhesive and are available in a variety tape thickness widths and materials. Commonly used as product protection in applications [See More]

  • Adhesive: Pressure Sensitive; Silicone
  • Width: 0.1250 to 6
  • Materials of Construction: Metal Foil; Lead Foil
  • Temperature Resistance: 150 to 315
Polyken Lightweight FR Carpet Tape -- 1111
from Berry Plastics Corporation - Engineered Materials Division

Lightweight FR Carpet Tape. Lightweight PET Film with Proprietary Differential Adhesive System. Applications. Carpet & non-textile flooring installation on interior floors and stairs of aircraft. General mounting and bonding. Features & Benefits. Differential adhesive forms an aggressive... [See More]

  • Adhesive: Acrylic; Pressure Sensitive; Rubber
  • Thickness: 0.0039
  • Materials of Construction: Polyester; 0
  • Peel: 0.1644 to 0.4925
3M 356 Scotch Polyester Film Tape
from Can-Do National Tape

Scotch Polyester Film Tape, 3M 356. Label Protection Tape. Scotch(R) Label Protection Tape 356 is a clear polyester backing with an acrylic adhesive for demanding applications. Available Sizes: 3 inch x 72 yard. 4 inch x 72 yard. 6 inch x 72 yard [See More]

  • Adhesive: Pressure Sensitive
  • Application: Packaging Tape
Magnetic Guide Tape for AGV Sensors -- MGL-50L-25
from B&Plus USA, Inc.

Magnetic Guide Tape for AGV Sensors. MGR series are magnetic guide tape for MACOME guide sensors. Magnet: Anisotropic strontium ferrite. (Binder; Chlorinated polyethylene polymer alloy). Residual magnetic flux density; Br 230 ~255mT (2300 ~2550G). Coercivity; bHc 159 ~183kA/m... [See More]

  • Adhesive: Pressure Sensitive
  • Width: 1.97
  • Materials of Construction: Plastic / Polymer; Chlorinated Polyethylene Polymer Alloy; Magnet: Anisotropic Strontium Ferrite
  • Temperature Resistance: -20 to 60
Medium Flatback Tape -- 539
from Intertape Polymer Group, Inc.

Intertape ™ brand Flatback Tape is designed for superior performance in a variety of packaging, splicing and tabbing applications. They provide a quick positive seal under a wide range of temperature and humidity conditions. [See More]

  • Adhesive: Pressure Sensitive; Rubber
  • Thickness: 0.0071
  • Materials of Construction: Paper
  • Peel: 3.75
AP 15 Label Protection Acrylic Packaging Tape -- AP 015
from Shurtape Technologies, LLC

Label protection acrylic packaging tape for defending shipping labels and other printed surfaces against weather and handling. Offering high clarity and UV resistance, AP 15 adds an additional layer of protection to keep critical information intact. [See More]

  • Adhesive: Acrylic; Pressure Sensitive
  • Width: 3.78 to 5.67
  • Materials of Construction: Acrylic / Acrylate; Plastic / Polymer
  • Thickness: 0.0016
3M 411 Flexomount Plate Mounting Tape
from Can-Do National Tape

3M 411 Flexomount Plate Mounting Tape. Double Coated Vinyl. Gray, 3M 411 Flexomount Plate Mounting Tape is used to mount flexographic print plates when printing solid and line work. The adhesives remove cleanly from the print plate and the print cylinder. Features: Excellent adhesion to both rubber... [See More]

  • Adhesive: Pressure Sensitive
Magnetic Guide Tape for AGV Sensors -- MGR-***L-*
from B&Plus USA, Inc.

Magnetic Guide Tape for AGV Sensors. MGR series are magnetic guide tape for MACOME guide sensors. Magnet: Anisotropic strontium ferrite. (Binder; Chlorinated polyethylene polymer alloy). Residual magnetic flux density; Br 230 ~255mT (2300 ~2550G). Coercivity; bHc 159 ~183kA/m... [See More]

  • Adhesive: Pressure Sensitive
  • Temperature Resistance: -20 to 60
  • Materials of Construction: Plastic / Polymer; Chlorinated Polyethylene Polymer Alloy; Magnet: Anisotropic Strontium Ferrite
  • Features: Single
Medium Flatback Tape -- PM2
from Intertape Polymer Group, Inc.

Intertape ™ brand Flatback Tape is designed for superior performance in a variety of packaging, splicing and tabbing applications. They provide a quick positive seal under a wide range of temperature and humidity conditions. [See More]

  • Adhesive: Pressure Sensitive; Rubber
  • Thickness: 0.0059
  • Materials of Construction: Paper
  • Peel: 3.56
AP 401® High Performance Grade Acrylic Packaging Tape -- AP 401
from Shurtape Technologies, LLC

High performance grade acrylic packaging tape for heavy duty manual and automated industrial sealing of cartons exposed to rough handling and load stress. With excellent quick stick and superior clarity, AP 401® delivers performance you can count on in a wide range of applications, environments and... [See More]

  • Adhesive: Acrylic; Pressure Sensitive
  • Width: 1.89 to 2.83
  • Materials of Construction: Acrylic / Acrylate; Plastic / Polymer
  • Thickness: 0.0025
3M 9824 Clear Double Coated Film Tape
from Can-Do National Tape

3M 9824 Clear Double Sided Film. 3M 9824 Double Coated Tape is a 6.3 mil tape with 340 High Tack Acrylic Adhesive and a 0.5 mil Clear Polyester Film (PET) carrier on a 3.2 mil White 55# Densified Kraft Paper (DK) liner. High tack. Excellent bonding to foam and other substrates. High adhesion to HSE... [See More]

  • Adhesive: Pressure Sensitive
  • Features: Double- Sided
Premium Flatback Tape -- 538
from Intertape Polymer Group, Inc.

Intertape ™ brand Flatback Tape is designed for superior performance in a variety of packaging, splicing and tabbing applications. They provide a quick positive seal under a wide range of temperature and humidity conditions. [See More]

  • Adhesive: Pressure Sensitive
  • Thickness: 0.0079
  • Materials of Construction: Paper
  • Peel: 4.38
CF 740 High Performance Grade, High Temperature, Medium-High Adhesion Masking Tape -- CF 740
from Shurtape Technologies, LLC

High performance grade, medium-high adhesion masking tape for demanding industrial applications in the transportation and metal fabrication industries, as well as for EPDM rubber insulation protection. CF 740 is built to withstand high temperatures up to 350 F and removes cleanly with no residue or... [See More]

  • Adhesive: Pressure Sensitive; Rubber
  • Width: 0.7087 to 1.89
  • Materials of Construction: Paper; Rubber
  • Thickness: 0.0063
3M Acrylic Plus Tape ST1200
from Can-Do National Tape

Automotive Heat Bonding Acrylic Form Plus Tape. 3M ST1200 Black Acrylic Foam Plus Tape. 3M ™ Heat-Activated Acrylic Plus Tape ST1200 is a 1.20 mm (0.047 inch) thick, black acrylic foam tape, constructed with two different adhesives. The heat-activated adhesive on the non-liner side forms an... [See More]

  • Adhesive: Hot Melt, Heat Bond, or Thermally Activated; Pressure Sensitive
  • Materials of Construction: Foam
Premium Flatback Tape -- PS1
from Intertape Polymer Group, Inc.

Intertape ™ brand Flatback Tape is designed for superior performance in a variety of packaging, splicing and tabbing applications. They provide a quick positive seal under a wide range of temperature and humidity conditions. [See More]

  • Adhesive: Pressure Sensitive; Rubber
  • Thickness: 0.0094
  • Materials of Construction: Paper
  • Peel: 3.88
CP 327 Blue Containment Tape -- CP 327
from Shurtape Technologies, LLC

Premium grade blue containment tape for use on interior and exterior walls, glass, vinyl, metal and wood, when building containment systems for restoration, remodeling, remediation and abatement jobs. Built for strength and durability, CP 327 features a synthetic rubber-based adhesive that prevents... [See More]

  • Adhesive: Pressure Sensitive; Rubber
  • Width: 1.42 to 2.83
  • Materials of Construction: Paper; Rubber
  • Thickness: 0.0056
3M Double Sided Automotive Tape RT
from Can-Do National Tape

3M ™ Double Sided Automotive Acrylic Foam Tape RT8012US is a 1.2mm (.048 inch) thick, medium-density, gray, pressure sensitive acrylic foam tape used for the attachment of automotive exterior trim parts such as body side moldings. It bonds to a variety of automotive substrates and Provides... [See More]

  • Adhesive: Hot Melt, Heat Bond, or Thermally Activated; Pressure Sensitive
  • Features: Double- Sided
Premium Flatback Tape -- PS3
from Intertape Polymer Group, Inc.

Intertape ™ brand Flatback Tape is designed for superior performance in a variety of packaging, splicing and tabbing applications. They provide a quick positive seal under a wide range of temperature and humidity conditions. [See More]

  • Adhesive: Pressure Sensitive
  • Thickness: 0.0079
  • Materials of Construction: Paper
  • Peel: 4.88
CP 400 High Performance Grade, Moderate Temperature, Medium-High Adhesion Masking Tape -- CP 400
from Shurtape Technologies, LLC

High performance grade, medium-high adhesion masking tape for use in moderate temperatures in the transportation and metal fabrication industries. For use in temperatures up to 200 F, CP 400 is a user-friendly, economical tape solution that delivers sharp paint lines, clean removal and consistent... [See More]

  • Adhesive: Pressure Sensitive; Rubber
  • Width: 0.9449 to 1.89
  • Materials of Construction: Paper; Rubber
  • Thickness: 0.0057
Automotive Thermal Bonding Tape
from Can-Do National Tape

Automotive Heat Activated Acrylic Form Plus Tape. 3M 3412 Heat Activated Acrylic Foam Plus Tape. 3M ™ Heat-Activated Acrylic Plus Tape is a 1.20 mm (0.047 inch) thick, gray acrylic foam tape, constructed with two different adhesives. The heat-activated adhesive forms an immediate, consistent... [See More]

  • Adhesive: Hot Melt, Heat Bond, or Thermally Activated; Pressure Sensitive
  • Materials of Construction: Foam
Premium Flatback Tape -- PS8
from Intertape Polymer Group, Inc.

Intertape ™ brand Flatback Tape is designed for superior performance in a variety of packaging, splicing and tabbing applications. They provide a quick positive seal under a wide range of temperature and humidity conditions. [See More]

  • Adhesive: Acrylic; Pressure Sensitive
  • Thickness: 0.0091
  • Materials of Construction: Paper
  • Peel: 3.38
CP 450 High Performance Grade, Moderate Temperature, Medium-High Adhesion Masking Tape -- CP 450
from Shurtape Technologies, LLC

High performance grade, medium-high adhesion masking tape designed for demanding applications in the transportation, marine and metal fabrication industries, as well as for wet sanding. CP 450 features a rubber-based adhesive and solvent- and moisture-resistant crepe paper backing that resists paint... [See More]

  • Adhesive: Pressure Sensitive; Rubber
  • Width: 0.7087 to 1.89
  • Materials of Construction: Paper; Rubber
  • Thickness: 0.0069
Double Coated Crepe Paper
from Can-Do National Tape

Double Coated Crepe Paper on both sides with a synthetic rubber based adhesive. A high quality saturated crepe paper coated on both sides with a ultra high tack and moderate shear properties. Supplied on a 60# silicone treated release paper. Custom slit to width [See More]

  • Adhesive: Pressure Sensitive
  • Features: Double- Sided
  • Materials of Construction: Paper
Specialty Flatback Tape -- 546
from Intertape Polymer Group, Inc.

Intertape ™ brand Flatback Tape is designed for superior performance in a variety of packaging, splicing and tabbing applications. They provide a quick positive seal under a wide range of temperature and humidity conditions. [See More]

  • Adhesive: Pressure Sensitive
  • Thickness: 0.0073
  • Materials of Construction: Paper
  • Peel: 3.75
CP 500 High Performance Grade, High Temperature, Medium-High Adhesion Masking Tape -- CP 500
from Shurtape Technologies, LLC

High performance grade, medium-high adhesion masking tape for high temperature painting in the transportation industry and for wet sanding applications. An easy-to-unwind, quick-stick tape that resists solvents, CP 500 delivers sharp paint lines, removes cleanly without residue or paint flake, and... [See More]

  • Adhesive: Pressure Sensitive; Rubber
  • Width: 0.7087 to 1.89
  • Materials of Construction: Paper; Rubber
  • Thickness: 0.0058
Double Coated Polyester Film Tape
from Can-Do National Tape

Double Coated Polyester Film Tape. General purpose double-coated adhesive tape. Constructed with aggressive permanent adhesives both liner and airsides. Specially formulated laminating adhesive with a general purpose application adhesive. The airside adhesive is engineered for good cold flow... [See More]

  • Adhesive: Pressure Sensitive
  • Features: Double- Sided
  • Materials of Construction: Polyester
Specialty Flatback Tape -- 582
from Intertape Polymer Group, Inc.

Intertape ™ brand Flatback Tape is designed for superior performance in a variety of packaging, splicing and tabbing applications. They provide a quick positive seal under a wide range of temperature and humidity conditions. [See More]

  • Adhesive: Pressure Sensitive
  • Application: Packaging Tape
  • Materials of Construction: Paper
  • Features: Single
CP 650 High Performance Grade, High Temperature, Medium-High Adhesion Masking Tape -- CP 650
from Shurtape Technologies, LLC

High performance grade, medium-high adhesion masking tape designed for demanding, high temperature painting applications in the transportation industry. A user-friendly tape solution, CP 650 unwinds smoothly, withstands temperatures up to 325 F, and offers warm or cold removal with no adhesive... [See More]

  • Adhesive: Pressure Sensitive; Rubber
  • Width: 0.7087 to 1.89
  • Materials of Construction: Paper; Rubber
  • Thickness: 0.0066
Double Coated Polyethylene Film Tape 454AC
from Can-Do National Tape

Double Coated Polyester Film Tape. Double coated polyester adhesive tape (linered). Consists of a .5 mil polyester film coated on each side with a high performance water borne permanent acrylic based pressure sensitive adhesive and protected by a 78# BDK release liner. Custom slit to width. [See More]

  • Adhesive: Pressure Sensitive
  • Features: Double- Sided
  • Materials of Construction: Polyester
Specialty Flatback Tape -- BD1
from Intertape Polymer Group, Inc.

Intertape ™ brand Flatback Tape is designed for superior performance in a variety of packaging, splicing and tabbing applications. They provide a quick positive seal under a wide range of temperature and humidity conditions. [See More]

  • Adhesive: Pressure Sensitive
  • Thickness: 0.0087
  • Materials of Construction: Paper
  • Peel: 3.19
CP 901 High Performance Grade, High Temperature, High Adhesion Steel Pipe Masking Tape -- CP 901
from Shurtape Technologies, LLC

High performance grade, excellent adhesion masking tape designed exclusively for the oil and natural gas industry for steel pipe masking to protect pipe ends as anti-corrosion powder coating is applied. Designed for temperatures up to 350 F, but capable of withstanding temperatures up to 475 F for... [See More]

  • Adhesive: Pressure Sensitive; Rubber
  • Width: 1.89 to 5.67
  • Materials of Construction: Paper; Rubber
  • Thickness: 0.0064
Double Coated Tissue Tape
from Can-Do National Tape

Double Coated Tissue Tape with a high tack synthetic rubber adhesive system. This is a lightweight tissue coated on both sides with a high tack, dead load synthetic-based adhesive system with an easy release polysilicone liner. It offers more strength than adhesive transfer tapes and is recommended... [See More]

  • Adhesive: Pressure Sensitive
  • Features: Double- Sided
  • Materials of Construction: Paper
Specialty Flatback Tape -- PF14
from Intertape Polymer Group, Inc.

Intertape ™ brand Flatback Tape is designed for superior performance in a variety of packaging, splicing and tabbing applications. They provide a quick positive seal under a wide range of temperature and humidity conditions. [See More]

  • Adhesive: Pressure Sensitive
  • Thickness: 0.0063
  • Materials of Construction: Paper
  • Peel: 3.12
DS 154 Professional Grade, Double-Sided Containment Tape -- DS 154
from Shurtape Technologies, LLC

Professional grade, double-sided containment tape used for creating high-performance containment systems for restoration, abatement and remodeling tasks such as painting, cleaning, sanding, mold remediation, asbestos removal and more. Offering a premium grade painter's tape adhesive on one side for... [See More]

  • Adhesive: Pressure Sensitive; Rubber; Differential Adhesive
  • Width: 1.89
  • Materials of Construction: Paper; Rubber; Differential Adhesive
  • Thickness: 0.0085
Double Sided Polyester Film Tape
from Can-Do National Tape

Double Coated Polyethylene Film Tape. A double coated polyethylene film tape with an aggressive rubber-base adhesive system. Designed with exceptional performance in applications where long term bonding is needed. Custom slit to width [See More]

  • Adhesive: Pressure Sensitive
  • Features: Double- Sided
Utility Flatback Tape -- 530
from Intertape Polymer Group, Inc.

Intertape ™ brand Flatback Tape is designed for superior performance in a variety of packaging, splicing and tabbing applications. They provide a quick positive seal under a wide range of temperature and humidity conditions. [See More]

  • Adhesive: Pressure Sensitive
  • Thickness: 0.0071
  • Materials of Construction: Paper
  • Peel: 3.75
RT 700 Clear Repair Tape -- RT 700/T-REX®
from Shurtape Technologies, LLC

Clear repair tape used indoors and out for quick and discreet repairs to a variety of surfaces, including those that require a water-resistant seal. T-REX® / RT 700 Clear Repair Tape is engineered for versatility and conformability, delivering an all-weather, crystal clear construction with... [See More]

  • Adhesive: Acrylic; Pressure Sensitive
  • Width: 1.89
  • Materials of Construction: Acrylic / Acrylate
  • Thickness: 0.0068