Rubber Specialty Tapes

55 Results
D-Max - HVOF/Plasma Tape -- D-MAX - HVOF TAPE
from Budnick Converting, Inc.

D-Max - HVOF/Plasma Tape is Dewal's only one-step masking tape that will provide the ultimate protection during the destructive spray process of HVOF. This product has a proprietary rubber backing. [See More]

  • Materials of Construction: Rubber
  • Peel: 3.44
  • Adhesive: Rubber
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type
from Fujipoly® America Corp.

By spiral wrapping each successive layer slightly over the previous one, the tape fuses to itself over the component. Bonding only to itself, the permanent fusion begins within three minutes after contact. Once the amalgamation is cured, the protected area withstands exposure to moisture, electrical... [See More]

  • Materials of Construction: Rubber; Silicone
  • Temperature Resistance: -45 to 250
  • Adhesive: Fusible
  • Application: Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors
Cold Shrink Tape, Tubing -- 19-8429-15-ND [8429-15 from 3M]
from DigiKey

3M COLD SHRINK CONNECTOR INSULAT [See More]

  • Materials of Construction: Rubber
  • Color: Black
Glass-Silicone -- 23816
from Budnick Converting, Inc.

23816 is manufactured from silicone rubber/fiberglass cloth backing coated with high-temperature silicone adhesive. [See More]

  • Materials of Construction: Cloth / Fabric; Rubber; Silicone
  • Thickness: 0.0120
  • Adhesive: Silicone Rubber/Glass Cloth
  • Peel: 3.12
Cold Shrink Tape, Tubing -- 3M157767-ND [8428-18 from 3M]
from DigiKey

"Black Cold Shrink Tubing 0.95"" ~ 1.94"" (24.1mm ~ 49.3mm) X 1.50' (457.20mm)" [See More]

  • Materials of Construction: Rubber
  • Color: Black
High-Temperature Glass Tapes -- 498
from Budnick Converting, Inc.

498 is a 22 mil, double ply of silicone rubber, aluminum foil and glass cloth used as a masking tape in plasma flame spraying when a single ply tape will not provide sufficient protection. [See More]

  • Materials of Construction: Cloth / Fabric; Rubber; Silicone
  • Thickness: 0.0220
  • Adhesive: Silicone Rubber/Glass Cloth
  • Peel: 2.5
Cold Shrink Tape, Tubing -- 3M160717-ND [8424-8P from 3M]
from DigiKey

"Black Cold Shrink Tubing 0.10"" ~ 0.82"" (2.5mm ~ 20.8mm) X 0.667' (203.20mm, 8.00"")" [See More]

  • Materials of Construction: Rubber
  • Color: Black
Impact Stripping Tape -- 528
from Budnick Converting, Inc.

An 85.0 mil. rubber backing with acrylic adhesive stripping tape used to provide excellent surface protection during plastic media blast (PMB) paint stripping operations. [See More]

  • Materials of Construction: Rubber
  • Thickness: 0.0850
  • Adhesive: Rubber
  • Peel: 2.15
Cold Shrink Tape, Tubing -- 3M160718-ND [8426-9M from 3M]
from DigiKey

"Black Cold Shrink Tubing 0.55"" ~ 1.18"" (14.0mm ~ 30.0mm) X 0.750' (228.60mm, 9.00"")" [See More]

  • Materials of Construction: Rubber
  • Color: Black
Plasma Tape -- 411
from Budnick Converting, Inc.

411 is a 11 mil, heavy aluminum foil/glass fabric used in more demanding plasma flame spray applications [See More]

  • Materials of Construction: Cloth / Fabric; Rubber; Silicone
  • Thickness: 0.0110
  • Adhesive: Silicone Rubber/Glass Cloth
  • Peel: 3.44
Cold Shrink Tape, Tubing -- 3M160719-ND [8426-9P from 3M]
from DigiKey

"Black Cold Shrink Tubing 0.55"" ~ 1.18"" (14.0mm ~ 30.0mm) X 0.750' (228.60mm, 9.00"")" [See More]

  • Materials of Construction: Rubber
  • Color: Black
Silicone Coated Release Tape -- P2410
from Budnick Converting, Inc.

RollerMate P2410 is a 21 mil, silicone coated release tape. It is primarily used to wrap rollers that come in contact with adhesives, inks, and coatings. [See More]

  • Materials of Construction: Rubber; Silicone
  • Thickness: 0.0210
  • Adhesive: Silicone Rubber
  • Peel: 5
Cold Shrink Tape, Tubing -- 3M160720-ND [8427-12 from 3M]
from DigiKey

"Black Cold Shrink Tubing 0.67"" ~ 1.38"" (17.0mm ~ 35.1mm) X 1.000' (304.80mm, 12.00"")" [See More]

  • Materials of Construction: Rubber
  • Color: Black
Silicone Rubber Coated Rayon Fabric Tape -- 4563
from Budnick Converting, Inc.

4563 is a 13.4 mil, smooth, siliconized treated tape. It is designed for wrapping rollers providing non-slip surface on machines for web control. Commonly known as "Printer's Friend". [See More]

  • Materials of Construction: Rubber; Silicone
  • Thickness: 0.0134
  • Adhesive: Silicone Rubber
Cold Shrink Tape, Tubing -- 3M160722-ND [8428-12P from 3M]
from DigiKey

"Black Cold Shrink Tubing 0.95"" ~ 1.94"" (24.1mm ~ 49.3mm) X 1.000' (304.80mm, 12.00"")" [See More]

  • Materials of Construction: Rubber
  • Color: Black
Silicone Rubber Coated Rayon Fabric Tape -- 4863
from Budnick Converting, Inc.

4863 is a 25 mil, dimpled, siliconized treated tape. It is designed for wrapping rollers providing non-slip surface on machines for web control. Commonly known as "Printers Friend". [See More]

  • Materials of Construction: Rubber; Silicone
  • Thickness: 0.0244
  • Adhesive: Silicone Rubber
Cold Shrink Tape, Tubing -- 3M160723-ND [8429-9 from 3M]
from DigiKey

"Black Cold Shrink Tubing 1.27"" ~ 2.67"" (32.2mm ~ 67.8mm) X 0.750' (228.60mm, 9.00"")" [See More]

  • Materials of Construction: Rubber
  • Color: Black
Cold Shrink Tape, Tubing -- 3M160724-ND [8430-18 from 3M]
from DigiKey

"Black Cold Shrink Tubing 1.68"" ~ 3.69"" (42.7mm ~ 93.7mm) X 1.50' (457.20mm)" [See More]

  • Materials of Construction: Rubber
  • Color: Black
Cold Shrink Tape, Tubing -- 3M160725-ND [8430-9 from 3M]
from DigiKey

"Black Cold Shrink Tubing 1.68"" ~ 3.69"" (42.7mm ~ 93.7mm) X 0.750' (228.60mm, 9.00"")" [See More]

  • Materials of Construction: Rubber
  • Color: Black
Cold Shrink Tape, Tubing -- 3M162581-ND [8561 from 3M]
from DigiKey

"Gray Cold Shrink Tubing X 0.417' (127.00mm, 5.00"")" [See More]

  • Materials of Construction: Rubber
  • Color: Gray
Cold Shrink Tape, Tubing -- 8423-6-ND [8423-6 from 3M]
from DigiKey

"Black Cold Shrink Tubing 0.31"" ~ 0.56"" (7.9mm ~ 14.2mm) X 0.500' (152.40mm, 6.00"")" [See More]

  • Materials of Construction: Rubber
  • Color: Black
Cold Shrink Tape, Tubing -- 8423-6P-ND [8423-6P from 3M]
from DigiKey

"Black Cold Shrink Tubing 0.31"" ~ 0.56"" (7.9mm ~ 14.2mm) X 0.500' (152.40mm, 6.00"")" [See More]

  • Materials of Construction: Rubber
  • Color: Black
Cold Shrink Tape, Tubing -- 8425-8-ND [8425-8 from 3M]
from DigiKey

"Black Cold Shrink Tubing 0.40"" ~ 0.82"" (10.2mm ~ 20.8mm) X 0.667' (203.20mm, 8.00"")" [See More]

  • Materials of Construction: Rubber
  • Color: Black
3M™ Scotch-Weld™ Structural Adhesive Film -- AF 126 FR
from 3M Aerospace and Aircraft Maintenance Division

3M ™ Scotch-Weld ™ Structural Adhesive Film AF 126 FR is a flame retardant, thermosetting, toughened, epoxy adhesive film designed for structural bonding. Cure at temperatures as low as 180F (82C). Excellent strength for honeycomb sandwich applications. High degree of tack in the uncured... [See More]

  • Materials of Construction: Rubber; Nitrile Rubber, Phenolic Epoxy Resins
  • Width: 0.7500 to 36
  • Adhesive: Epoxy
  • Thickness: 0.0100
Thermal Conductive Tape -- AT920
from Shiu Li Technology Co., Ltd

LiPOLY AT920 is an unsupported thermally conductive tape with a thermal conductivity of 3.5 W/m*K. Using highly thermal conductive particles makes the tape extremely reliable and easy to use. The stickiness and strength will increase when temperature and pressure rise. [See More]

  • Materials of Construction: Rubber; Silicone
  • Temperature Resistance: -60 to 120
  • Thickness: 0.0098 to 0.0197
Polyken Differential Double-Coated Tape -- 1312D
from Berry Plastics Corporation - Engineered Materials Division

Liner Side Adhesive. General purpose rubber adhesive. Adhesive has high peel, tack and shear performance. Air Side Adhesive. High peel, dry tack, low shear properties. Bonds well to rubber sponge and some foams. Plasticizer and oil migration resistant. Common Applications. Gasketing. HVAC. Metal... [See More]

  • Materials of Construction: Paper; Polyester; Plastic / Polymer; Rubber; Silicone
  • Peel: 6.25
  • Adhesive: Acrylic; Rubber
  • Temperature Resistance: 71.11
CF 740 High Performance Grade, High Temperature, Medium-High Adhesion Masking Tape -- CF 740
from Shurtape Technologies, LLC

High performance grade, medium-high adhesion masking tape for demanding industrial applications in the transportation and metal fabrication industries, as well as for EPDM rubber insulation protection. CF 740 is built to withstand high temperatures up to 350 F and removes cleanly with no residue or... [See More]

  • Materials of Construction: Paper; Rubber
  • Width: 0.7087 to 1.89
  • Adhesive: Pressure Sensitive; Rubber
  • Thickness: 0.0063
Acrylic Coated Cloth Tape -- 4671
from tesa tape, inc.

4671 is a strong acrylic coated cloth tape. It is based on a 120 mesh woven rayon fabric backing and a natural rubber adhesive. 4671 is a strong cloth tape for almost every application.Features:high adhesion even on rough surfacesexcellent tensile stre [See More]

  • Materials of Construction: Cloth / Fabric; Plastic / Polymer; Rubber
  • Thickness: 0.0114
  • Adhesive: Rubber
  • Peel: 2.67
Polyken Paper Surface Protection Tape -- 2730A
from Berry Plastics Corporation - Engineered Materials Division

Air Side Adhesive. Removable rubber adhesive designed for low peel and clean removability properties. Common Applications. Surface Protection [See More]

  • Materials of Construction: Paper; Rubber
  • Peel: 2.5
  • Adhesive: Rubber
  • Temperature Resistance: 51.67
CP 327 Blue Containment Tape -- CP 327
from Shurtape Technologies, LLC

Premium grade blue containment tape for use on interior and exterior walls, glass, vinyl, metal and wood, when building containment systems for restoration, remodeling, remediation and abatement jobs. Built for strength and durability, CP 327 features a synthetic rubber-based adhesive that prevents... [See More]

  • Materials of Construction: Paper; Rubber
  • Width: 1.42 to 2.83
  • Adhesive: Pressure Sensitive; Rubber
  • Thickness: 0.0056
Adhesive Film of Hydrate Cellulose for Packaging -- 4101 PV2
from tesa tape, inc.

4101 PV 2 is based on a hydrate cellulose film coated with a rubber adhesive. The backing, which is composed of a sustainable material, is characterized by a high rigidity and low electrostatic charging. For this reason long strips of the tape can be d [See More]

  • Materials of Construction: Plastic / Polymer; Rubber
  • Thickness: 0.0022
  • Adhesive: Rubber
  • Peel: 3.44
CP 400 High Performance Grade, Moderate Temperature, Medium-High Adhesion Masking Tape -- CP 400
from Shurtape Technologies, LLC

High performance grade, medium-high adhesion masking tape for use in moderate temperatures in the transportation and metal fabrication industries. For use in temperatures up to 200 F, CP 400 is a user-friendly, economical tape solution that delivers sharp paint lines, clean removal and consistent... [See More]

  • Materials of Construction: Paper; Rubber
  • Width: 0.9449 to 1.89
  • Adhesive: Pressure Sensitive; Rubber
  • Thickness: 0.0057
Brilliant Colored Filmic Packaging Tape -- 4104
from tesa tape, inc.

4104 is a premium packaging tape based on a PVC-film backing and a natural rubber adhesive. It shows excellent performance on all kind of cardboards and secures a safe closure. The natural rubber adhesive system is designed to show best results for app [See More]

  • Materials of Construction: Plastic / Polymer; Rubber
  • Thickness: 0.0026
  • Adhesive: Rubber
  • Peel: 2.19
CP 450 High Performance Grade, Moderate Temperature, Medium-High Adhesion Masking Tape -- CP 450
from Shurtape Technologies, LLC

High performance grade, medium-high adhesion masking tape designed for demanding applications in the transportation, marine and metal fabrication industries, as well as for wet sanding. CP 450 features a rubber-based adhesive and solvent- and moisture-resistant crepe paper backing that resists paint... [See More]

  • Materials of Construction: Paper; Rubber
  • Width: 0.7087 to 1.89
  • Adhesive: Pressure Sensitive; Rubber
  • Thickness: 0.0069
Double Sided Tape with Paper Backing -- 4961
from tesa tape, inc.

4961 consists of a natural rubber adhesive and special paper backing. The ”hard ” adhesive system provides good shear resistance and can also be removed without leaving adhesive residues. [See More]

  • Materials of Construction: Plastic / Polymer; Rubber
  • Thickness: 0.0081
  • Adhesive: Rubber
  • Peel: 4.46 to 4.57
CP 500 High Performance Grade, High Temperature, Medium-High Adhesion Masking Tape -- CP 500
from Shurtape Technologies, LLC

High performance grade, medium-high adhesion masking tape for high temperature painting in the transportation industry and for wet sanding applications. An easy-to-unwind, quick-stick tape that resists solvents, CP 500 delivers sharp paint lines, removes cleanly without residue or paint flake, and... [See More]

  • Materials of Construction: Paper; Rubber
  • Width: 0.7087 to 1.89
  • Adhesive: Pressure Sensitive; Rubber
  • Thickness: 0.0058
Double-Sided Fabric Tape -- 4934
from tesa tape, inc.

4934 is a double-sided tape. It consists of a fabric backing with a thick, tacky adhesive coating. The synthetic rubber adhesive is solvent free. 4934 is a general purpose mounting tape. 4934 is easily hand tearable. [See More]

  • Materials of Construction: Cloth / Fabric; Plastic / Polymer; Rubber
  • Thickness: 0.0087
  • Adhesive: Rubber
  • Peel: 5.69
CP 650 High Performance Grade, High Temperature, Medium-High Adhesion Masking Tape -- CP 650
from Shurtape Technologies, LLC

High performance grade, medium-high adhesion masking tape designed for demanding, high temperature painting applications in the transportation industry. A user-friendly tape solution, CP 650 unwinds smoothly, withstands temperatures up to 325 F, and offers warm or cold removal with no adhesive... [See More]

  • Materials of Construction: Paper; Rubber
  • Width: 0.7087 to 1.89
  • Adhesive: Pressure Sensitive; Rubber
  • Thickness: 0.0066
Double-sided PE Foam Tape -- 64958
from tesa tape, inc.

64958 is a white double-sided tape with a PE-foam backing and a synthetic rubber adhesive. 64958 features especially:Highly conformable PE-foamHigh immediate bonding strength even on rough or uneven surfacesHigh bonding strength at low mounting pressur [See More]

  • Materials of Construction: Foam; Plastic / Polymer; Rubber
  • Thickness: 0.0410
  • Adhesive: Rubber
  • Peel: 2.28
CP 743 Specialty Grade, Photographic Black Masking Tape -- CP 743
from Shurtape Technologies, LLC

Specialty grade, photographic black masking tape for use in photo studios, film processing labs and darkrooms. Also recommended as a chart tape, for quality photographic reproduction work, cropping and edging negative for contact printing, and sealing camera bellow and film holders against light... [See More]

  • Materials of Construction: Paper; Rubber
  • Width: 1.89
  • Adhesive: Pressure Sensitive; Rubber
  • Thickness: 0.0065
Double-Sided Tape with Fabric Backing -- 4964
from tesa tape, inc.

4964 consists of a tear resistant flexible fabric backing with a rubber adhesive system.The adhesive has a high coating weight making it well suited for mounting applications on irregular surfaces. 4964 can be removed in most cases without leaving adhe [See More]

  • Materials of Construction: Cloth / Fabric; Rubber
  • Thickness: 0.0150
  • Adhesive: Rubber
  • Peel: 4.31 to 4.56
CP 901 High Performance Grade, High Temperature, High Adhesion Steel Pipe Masking Tape -- CP 901
from Shurtape Technologies, LLC

High performance grade, excellent adhesion masking tape designed exclusively for the oil and natural gas industry for steel pipe masking to protect pipe ends as anti-corrosion powder coating is applied. Designed for temperatures up to 350 F, but capable of withstanding temperatures up to 475 F for... [See More]

  • Materials of Construction: Paper; Rubber
  • Width: 1.89 to 5.67
  • Adhesive: Pressure Sensitive; Rubber
  • Thickness: 0.0064
Flame Retardant Kapton High Grade Masking Tape -- 51408
from tesa tape, inc.

51408 (Kapton ® backing with silicone adhesive) is a highly temperature-resistant and highly adhesive grade tape [See More]

  • Materials of Construction: Plastic / Polymer; Rubber; Silicone
  • Thickness: 0.0025
  • Adhesive: Rubber; Silicone
  • Peel: 1.25
CT 109 General Purpose Grade Transparent Cellulose Film Tape -- CT 109
from Shurtape Technologies, LLC

General purpose transparent cellulose film tape for sealing, packaging and mending applications that demand a tape that can adhere to hard-to-stick-to surfaces, as well as for splicing applications that require a tape with high tensile strength. CT 109 is easy to tear and static-free, making it a... [See More]

  • Materials of Construction: Rubber
  • Width: 0.4724 to 0.9449
  • Adhesive: Pressure Sensitive; Rubber
  • Thickness: 0.0017
General Purpose Carton Sealing Tape -- 4120 Hand Rolls
from tesa tape, inc.

4120 is a packaging tape based on a PVC-film backing and a natural rubber adhesive. 4120 can be used on manual and automatic sealing equipment. [See More]

  • Materials of Construction: Plastic / Polymer; Rubber
  • Thickness: 0.0019
  • Adhesive: Rubber
  • Peel: 1.12
DS 154 Professional Grade, Double-Sided Containment Tape -- DS 154
from Shurtape Technologies, LLC

Professional grade, double-sided containment tape used for creating high-performance containment systems for restoration, abatement and remodeling tasks such as painting, cleaning, sanding, mold remediation, asbestos removal and more. Offering a premium grade painter's tape adhesive on one side for... [See More]

  • Materials of Construction: Paper; Rubber; Differential Adhesive
  • Width: 1.89
  • Adhesive: Pressure Sensitive; Rubber; Differential Adhesive
  • Thickness: 0.0085
High Performance Paper Carton Sealing Tape -- 4313 PV0
from tesa tape, inc.

4313 has a paper backing with a silicon free release coat and an adhesive system without solvents.The product has the following characteristics:It can be used for a wide variety of different cardboard qualities.4313-seals can resist against short-term [See More]

  • Materials of Construction: Plastic / Polymer; Rubber; Silicone
  • Thickness: 0.0043
  • Adhesive: Rubber
  • Peel: 4
GS 521 High Performance Grade Fiberglass Reinforced Strapping Tape -- GS 521
from Shurtape Technologies, LLC

High performance grade fiberglass reinforced strapping tape for heavy duty closing, strapping, packaging, bundling, unitizing, palletizing and L-Clip applications. GS 521 offers high tensile strength and good adhesion, quick stick and shock resistance to hold strong against the distribution network. [See More]

  • Materials of Construction: Fiberglass / Glass; Filament; Plastic / Polymer; Rubber
  • Width: 12 to 60
  • Adhesive: Hot Melt, Heat Bond, or Thermally Activated; Pressure Sensitive; Rubber
  • Thickness: 0.2480
High Performance Paper Masking Tape -- 4302
from tesa tape, inc.

4302 is a finely cr êped and good conformable paper masking tape, especially suitable for the highest requirements of automotive paintworks (water- or solvent based paints) followed by oven-drying.Paints and even critical filler systems adhere exc [See More]

  • Materials of Construction: Plastic / Polymer; Rubber
  • Thickness: 0.0067
  • Adhesive: Rubber
  • Peel: 2.25
HP 400® High Performance Grade Hot Melt Packaging Tape -- HP 400
from Shurtape Technologies, LLC

High performance grade hot melt packaging tape for higher speed, critical closure carton sealing of large, bulky or heavy content cartons. For use in manual or automated industrial sealing environments, particularly moderate to severe handling environments, HP 400® is designed with extra high... [See More]

  • Materials of Construction: Plastic / Polymer; Rubber
  • Width: 1.89 to 2.83
  • Adhesive: Hot Melt, Heat Bond, or Thermally Activated; Pressure Sensitive; Rubber
  • Thickness: 0.0025
Polyester Silicone Masking Tape -- 50600
from tesa tape, inc.

50600 is a green, high-temperature masking tape featuring a polyester backing with a silicone adhesive. Features and benefits include: - Easy to apply- High temperature resistance - up to 220deg C / 428 °F (30min.)- One piece removal without leaving [See More]

  • Materials of Construction: Plastic / Polymer; Rubber; Silicone
  • Thickness: 0.0031
  • Adhesive: Rubber; Silicone
  • Peel: 2.28
HP 460 Surface Printable, High Performance Grade Hot Melt Packaging Tape -- HP 460
from Shurtape Technologies, LLC

High performance grade hot melt packaging tape recommended for higher speed, critical closure carton sealing of large, bulky or heavy content cartons in manual or automated industrial sealing environments. Offering consistent unwind and an aggressive adhesive that keeps cartons secure, HP 460 is... [See More]

  • Materials of Construction: Plastic / Polymer; Rubber
  • Width: 5.67 to 11.34
  • Adhesive: Hot Melt, Heat Bond, or Thermally Activated; Pressure Sensitive; Rubber
  • Thickness: 0.0025
Premium Acrylic Coated Cloth Tape -- 4651
from tesa tape, inc.

4651 is a powerful high quality acrylic coated cloth tape. It is based on a 148 mesh woven rayon fabric backing and a natural rubber adhesive. 4651 is a very strong cloth tape for almost every application.Features:high adhesion even on rough surfacesex [See More]

  • Materials of Construction: Cloth / Fabric; Plastic / Polymer; Rubber
  • Thickness: 0.0120
  • Adhesive: Rubber
  • Peel: 1.88
P-661 Glow-In-The-Dark Specialty Gaffer's Tape -- P- 661
from Shurtape Technologies, LLC

Glow-in-the-dark specialty gaffer's tape for use in safety marking and a multitude of applications in the audio/visual, television, photography, theatrical and motion picture industries. Constructed with a premium photo luminescent pigment that provides increased glow intensity and extended glow... [See More]

  • Materials of Construction: Cloth / Fabric; Rubber
  • Width: 1 to 2
  • Adhesive: Pressure Sensitive; Rubber
  • Thickness: 0.0130
Premium General Purpose Carton Sealing Tape -- 4124
from tesa tape, inc.

4124 is a premium packaging tape based on a PVC-film backing and a natural rubber adhesive. It shows excellent performance on all kind of cardboards and secures a safe closure of medium and also heavy-weight cartons. 4124 unwinds smoothly and without n [See More]

  • Materials of Construction: Plastic / Polymer; Rubber
  • Thickness: 0.0026
  • Adhesive: Rubber
  • Peel: 1.81