Transparent Specialty Tapes

9 Results
General-Purpose Fiberglass Reinforced Filament Tape -- 53317
from tesa tape, inc.

53317 PV01 is a low tensile, economical fiberglass reinforced filament tape, with an aggressive high shear resistant adhesive system. Available Colors: Transparent, White [See More]

  • Features: Transparent
  • Adhesive: Rubber
  • Materials of Construction: Filament; Plastic / Polymer
  • Thickness: 0.0039
FEP Tape -- TF-2/1.5-S
from ICO RALLY

TF tape is manufactured from clear FEP Teflon film and bonded with silicone adhesive. This tape offers very high electric strength (V/mil) compared to the other tapes available. Often used for coil and transformer insulation, and for identification labels due to its transparency. [See More]

  • Features: Single; Dielectric / Insulating; Transparent
  • Adhesive: Silicone
  • Materials of Construction: Fluoropolymer (Teflon); Plastic / Polymer; FEP Teflon
  • Thickness: 0.0035
JLAR Clear To The Core Solvent-Based Acrylic Packaging Tape -- JLAR
from Shurtape Technologies, LLC

Clear to the core solvent-based acrylic packaging tape for overlamination and label protection, as well as for light duty packaging, paper repair and mending, and holding applications. JLAR is a glossy, brilliantly clear film tape that dispenses effortlessly from counter and desk dispensers. [See More]

  • Features: Single; Permanent; Transparent
  • Adhesive: Acrylic; Pressure Sensitive
  • Materials of Construction: Acrylic / Acrylate; Plastic / Polymer
  • Width: 0.5000 to 1
Glass Protection Film
from Surface Armor LLC

Glass Protection Film. By its nature, glass is extremely fragile. Even heavy-duty tempered glass can scratch, mar, swirl, etch or haze with handling and exposure. This makes working with glass a challenge. Each step of a glass product ’s life cycle represents a new danger to the glass itself. [See More]

  • Features: Abrasion / Scratch Resistant; Single; Protective; Removable / Reusable; Transparent; UV or Weather Resistant
  • Materials of Construction: Paper; Polyester; Plastic / Polymer; Polyvinyl Chloride; Polypropylene
High-Temp Polypropylene Overmask Film -- 4379
from tesa tape, inc.

High-temperature PP overmask film, transparent [See More]

  • Features: Transparent
  • Adhesive: Acrylic
  • Materials of Construction: Plastic / Polymer
  • Thickness: 0.0020
Laminate Surface Protection Film
from Surface Armor LLC

Laminate Surfaces. The use of laminates is very common for countertops, construction panels, cabinetry, flooring and laminate-surfaced furniture but a single scratch, nick or stain can destroy the look and value of the item. Laminates can be damaged during: Lamination. Cutting. Routing. Coating. [See More]

  • Features: Abrasion / Scratch Resistant; Single; Protective; Removable / Reusable; Transparent; UV or Weather Resistant
  • Materials of Construction: Paper; Polyester; Plastic / Polymer; Polyvinyl Chloride; Polypropylene
Non Staining High Strength Filament Tape -- 53314
from tesa tape, inc.

53314 is a high strength polyester backed fibre glass reinforced filament tape. 53314 has a high tack and high shear resistant adhesive system. It has excellent aging properties and assures clean removal from most substrates. Furthermore it is non-stai [See More]

  • Features: Transparent
  • Adhesive: Rubber
  • Materials of Construction: Filament; Plastic / Polymer
  • Thickness: 0.0095
Metal Protection Film
from Surface Armor LLC

Metal Surfaces. Metallic surfaces are not immune to damage and wear, especially during the fabrication and finishing processes. Metal surfaces can be marred by chatter marks, scratches or swirls, or contaminated by overspray, solvents, dust and the like. Potential hazards to your metal surfaces... [See More]

  • Features: Abrasion / Scratch Resistant; Single; Protective; Removable / Reusable; Transparent; UV or Weather Resistant
  • Materials of Construction: Paper; Polyester; Plastic / Polymer; Polyvinyl Chloride; Polypropylene
Plastic Surface Protection Film
from Surface Armor LLC

Plastic Surfaces. Plastics are everywhere! From large-scale flat sheet stock to molded containers, appliances and electronic devices, plastic has been there, done that. But to keep plastic surfaces safe, from the factory floor to the customer ’s hands, careful handling is needed. Scratches,... [See More]

  • Features: Abrasion / Scratch Resistant; Single; Protective; Removable / Reusable; Transparent; UV or Weather Resistant
  • Materials of Construction: Paper; Polyester; Plastic / Polymer; Polyvinyl Chloride; Polypropylene