Abrasion / Scratch Resistant Specialty Tapes

10 Results
Bearing Tape
from T-LON Products, Inc.

T-Lon Bearing Tape is made of Fluorinated Polymer and fortified bronze (other fillers available upon request). Designed to eliminate scoring in hydraulic and pneumatic applications by preventing metal to metal contact; T-Lon Bearing Tap is effectively [See More]

  • Features: Abrasion / Scratch Resistant; Single; Protective; Removable / Reusable
  • Adhesive: None
  • Materials of Construction: Fluoropolymer (Teflon); Plastic / Polymer; Fortified Bronze , Others Available
  • Width: 0.2205 to 0.9843
Glass Protection Film
from Surface Armor LLC

Glass Protection Film. By its nature, glass is extremely fragile. Even heavy-duty tempered glass can scratch, mar, swirl, etch or haze with handling and exposure. This makes working with glass a challenge. Each step of a glass product ’s life cycle represents a new danger to the glass itself. [See More]

  • Features: Abrasion / Scratch Resistant; Single; Protective; Removable / Reusable; Transparent; UV or Weather Resistant
  • Materials of Construction: Paper; Polyester; Plastic / Polymer; Polyvinyl Chloride; Polypropylene
Teflon Film -- TT1-2/1.5-S
from ICO RALLY

TT1 tape is produced using a skived Teflon film. Applications include packaging equipment, heat sealing applications, graphics arts, electrical insulation, and multi-purpose industrial uses. TT2 tape is a stretchier version, with higher tensile strength. Characteristics include excellent resistance... [See More]

  • Features: Abrasion / Scratch Resistant; Single; Dielectric / Insulating; Thermally Insulating; Chemical Resistance
  • Adhesive: Silicone
  • Materials of Construction: Fluoropolymer (Teflon); Plastic / Polymer; Teflon
  • Thickness: 0.0035
Anti-Slip Tapes -- Self Wound Vinyl (36YD & 60YD)
from NADCO Tapes & Labels, Inc.

Self Wound Vinyl anti-slip tape is of superior quality, possessing a long shelf-life, and "write-on" capability. And, this non-skid tape provides a very effective vapor and moisture barrier. Self wound vinyl anti-slip tape is highly conformable and resistant to aging, sun, water, fungue, bacteria,... [See More]

  • Features: Abrasion / Scratch Resistant; Single; Permanent; Reflective or Flagging Safety Tape; UV or Weather Resistant
  • Adhesive: Rubber
  • Materials of Construction: Plastic / Polymer; Polyvinyl Chloride
Nashua Cooler Repair Tape -- 314 CRT
from Berry Plastics Corporation - Engineered Materials Division

Embossed Foil Laminate Backing with Engineered Acrylic Adhesive. Applications. Seals seams, cracks, and corners against air leakage for walk-in refrigeration units, refrigerated display cases and trailers, industrial coolers, and more. Sealing and patching insulation cladding and jacketing. Features... [See More]

  • Features: Abrasion / Scratch Resistant; Single; Permanent; Thermally Insulating; UV or Weather Resistant; Mold Resistant
  • Adhesive: Acrylic
  • Materials of Construction: Metal Foil; Embossed Foil Laminate
  • Width: 4
Laminate Surface Protection Film
from Surface Armor LLC

Laminate Surfaces. The use of laminates is very common for countertops, construction panels, cabinetry, flooring and laminate-surfaced furniture but a single scratch, nick or stain can destroy the look and value of the item. Laminates can be damaged during: Lamination. Cutting. Routing. Coating. [See More]

  • Features: Abrasion / Scratch Resistant; Single; Protective; Removable / Reusable; Transparent; UV or Weather Resistant
  • Materials of Construction: Paper; Polyester; Plastic / Polymer; Polyvinyl Chloride; Polypropylene
Glow in the Dark Tapes -- 3420 Glo Brite Safety Track Tape
from NADCO Tapes & Labels, Inc.

In emergency situations, there is always the possibility of panic and the risk of serious injury due to slips and falls. Glo Brite Safety Track is a non-skid, mineral-coated photoluminescent glow in the dark tape that provides unsurpassed, non-slip protection on hazardous surfaces. Because Glo Brite... [See More]

  • Features: Abrasion / Scratch Resistant; Single; Permanent; Reflective or Flagging Safety Tape; UV or Weather Resistant
  • Thickness: 0.0350
  • Materials of Construction: Filament; Mineral Coated Photoluminescent Tape
  • Color: White/Green
Polyken Cooler Repair Tape -- 334
from Berry Plastics Corporation - Engineered Materials Division

Embossed Foil Laminate Backing with Engineered Acrylic Adhesive. Applications. Seals seams, cracks, and corners against air leakage for walk-in refrigeration units, refrigerated display cases and trailers, industrial coolers, and more. Sealing and patching insulation cladding and jacketing. Features... [See More]

  • Features: Abrasion / Scratch Resistant; Single; Permanent; Thermally Insulating; UV or Weather Resistant; Mold Resistant
  • Adhesive: Acrylic
  • Materials of Construction: Metal Foil; Embossed Foil Laminate
  • Width: 4
Laser Cutting Protection Film
from Surface Armor LLC

Laser Cutting Film. Our Laser Film offers both Fiber and CO2 laser compatibility. This product has been approved by leading laser manufacturers, such as Bystronic, Salvagnini and Trumpf. The 4-228-GY is a 4mil thick, medium tack adhesive film, featuring a light grey color and directional arrows,... [See More]

  • Features: Abrasion / Scratch Resistant; Single; Protective; Removable / Reusable; UV or Weather Resistant
  • Thickness: 0.0040
  • Adhesive: Rubber
  • Color: Light Grey
Metal Protection Film
from Surface Armor LLC

Metal Surfaces. Metallic surfaces are not immune to damage and wear, especially during the fabrication and finishing processes. Metal surfaces can be marred by chatter marks, scratches or swirls, or contaminated by overspray, solvents, dust and the like. Potential hazards to your metal surfaces... [See More]

  • Features: Abrasion / Scratch Resistant; Single; Protective; Removable / Reusable; Transparent; UV or Weather Resistant
  • Materials of Construction: Paper; Polyester; Plastic / Polymer; Polyvinyl Chloride; Polypropylene