Epoxy Specialty Tapes
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Low Density Composite Surfacing Films AF 325 is a thermosetting, laminated metal foil film that adheres to cold and release coated tools. Excellent for surfacing composites. Provides a smooth void-free surface. Co-cure compatible with most epoxy composites. Compatible... [See More]
- Adhesive: Epoxy
- Width: 36
- Materials of Construction: Non-Woven Scrim
- Thickness: 0.0060 to 0.0080
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Structural Adhesive Film AF 126 FR is a flame retardant, thermosetting, toughened, epoxy adhesive film designed for structural bonding. Cure at temperatures as low as 180F (82C). Excellent strength for honeycomb sandwich applications. High degree of tack in the uncured... [See More]
- Adhesive: Epoxy
- Width: 0.7500 to 36
- Materials of Construction: Rubber; Nitrile Rubber, Phenolic Epoxy Resins
- Thickness: 0.0100
from 3M Aerospace and Aircraft Maintenance Division
Structural adhesive film with long-term durability on honeycomb and metal-to-metal components. Excellent pre-bond humidity performance on composite substrates. Minimum of 90 days out-time at ambient conditions. Unsupported version available for reticulation. Film adhesive can be cured from 300... [See More]
- Adhesive: Epoxy
- Thickness: 0.0025 to 0.0160
- Materials of Construction: Felt
- Features: Single