Metal Foil / Sheet Specialty Tapes
from NSI Industries LLC
DETECTABLE TYPE. 35 GAUGE SOLID ALUMINUM FOIL CORE MATERIAL. 1000 FT. 3 INCH. 5 MIL THICKNESS. 8 PER CARTON STANDARD PACKAGE. CAUTION BURIED FIBER OPTIC LINE BELOW LEGEND. BLACK LEGEND COLOR. ORANGE TAPE COLOR. APPLICATION UTILITY IDENTIFICATION. ULTD MODEL [See More]
- Materials of Construction: Metal Foil
- Thickness: 0.0050
- Width: 3
- Color: Orange
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Low Density Composite Surfacing Film AF 163 2XS is thermosetting, laminated metal foil films that adheres to cold and release coated tools. [See More]
- Materials of Construction: Metal Foil
- Width: 36
- Adhesive: Epoxy
- Features: Single
from Berry Plastics Corporation - Engineered Materials Division
Embossed Foil Laminate Backing with Engineered Acrylic Adhesive. Applications. Seals seams, cracks, and corners against air leakage for walk-in refrigeration units, refrigerated display cases and trailers, industrial coolers, and more. Sealing and patching insulation cladding and jacketing. Features... [See More]
- Materials of Construction: Metal Foil; Embossed Foil Laminate
- Width: 4
- Adhesive: Acrylic
- Thickness: 0.0102
from Polymer Molding, Inc.
High Temperature Dots are flexible, conforming and heat resistant. Dots are manufactured with a silicone pressure sensitive adhesive and are available in a variety tape thickness widths and materials. Commonly used as product protection in applications [See More]
- Materials of Construction: Metal Foil; Lead Foil
- Width: 0.1250 to 6
- Adhesive: Pressure Sensitive; Silicone
- Temperature Resistance: 150 to 315
from Intertape Polymer Group, Inc.
Specialty butyl mastic foil tape, high tack, low VOC 17 mil aluminum 'mastic' foil tape coated with a pressure-sensitive, modified butyl rubber adhesive. Provides an instant waterproof grip to a variety of surfaces and a full bond in 24 hours. Features a release liner for ease of use and has... [See More]
- Materials of Construction: Metal Foil
- Thickness: 0.0169
- Adhesive: Pressure Sensitive
- Temperature Resistance: 1.7 to 43
from NSI Industries LLC
DETECTABLE TYPE. 35 GAUGE SOLID ALUMINUM FOIL CORE MATERIAL. 1000 FT. 3 INCH. 5 MIL THICKNESS. 8 PER CARTON STANDARD PACKAGE. CAUTION BURIED COMMUNICATION LINE BELOW LEGEND. BLACK LEGEND COLOR. YELLOW TAPE COLOR. APPLICATION UTILITY IDENTIFICATION. ULTD MODEL [See More]
- Materials of Construction: Metal Foil
- Thickness: 0.0050
- Width: 3
- Color: Yellow
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Low Density Composite Surfacing Films AF 325LS is a thermosetting, laminated metal foil film that adheres to cold and release coated tools. Comes in two weights of copper screen for lightning dissipation applications. Excellent for surfacing composites. Provides a... [See More]
- Materials of Construction: Metal Foil; Copper Foil Mesh
- Thickness: 0.0060 to 0.0080
- Width: 30
- Features: Single
from Berry Plastics Corporation - Engineered Materials Division
Embossed Foil Laminate Backing with Engineered Acrylic Adhesive. Applications. Seals seams, cracks, and corners against air leakage for walk-in refrigeration units, refrigerated display cases and trailers, industrial coolers, and more. Sealing and patching insulation cladding and jacketing. Features... [See More]
- Materials of Construction: Metal Foil; Embossed Foil Laminate
- Width: 4
- Adhesive: Acrylic
- Thickness: 0.0102
from NSI Industries LLC
DETECTABLE TYPE. 35 GAUGE SOLID ALUMINUM FOIL CORE MATERIAL. 1000 FT. 6 INCH. 5 MIL THICKNESS. 4 PER CARTON STANDARD PACKAGE. CAUTION BURIED ELECTRIC LINE BELOW LEGEND. BLACK LEGEND COLOR. YELLOW TAPE COLOR. APPLICATION UTILITY IDENTIFICATION. ULTD MODEL [See More]
- Materials of Construction: Metal Foil
- Thickness: 0.0050
- Width: 6
- Color: Yellow
from Berry Plastics Corporation - Engineered Materials Division
Polyken 626-20 Foilastic. Flashing Tape - PREMIUM 20 MIL PRINTED. Aluminum foil backed butyl adhesive flashing tape. Applications. Used for flashing windows and door installations, corner board abutments, sidewall sheathing seams, and deck-to-wall joints. Suitable for sealing other detail areas... [See More]
- Materials of Construction: Metal Foil
- Thickness: 0.0200
- Adhesive: Rubber
- Peel: 4.75 to 14.5