Dielectric / Insulating Specialty Tapes

15 Results
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type
from Fujipoly® America Corp.

By spiral wrapping each successive layer slightly over the previous one, the tape fuses to itself over the component. Bonding only to itself, the permanent fusion begins within three minutes after contact. Once the amalgamation is cured, the protected area withstands exposure to moisture, electrical... [See More]

  • Features: Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
  • Adhesive: Fusible
  • Materials of Construction: Rubber; Silicone
  • Temperature Resistance: -45 to 250
Fiberglass Tape -- HYTEX® 1000 Textiles
from Mid-Mountain Materials, Inc.

HYTEX ® 1000 Fiberglass Fabrics and Textiles are manufactured from E-glass yarns with a continuous operating temperature of 1000 °F • 538 °C. Available in a variety of configurations including woven cloth, woven tape, sleeving, and rope, HYTEX ® 1000 chemical resistant textiles... [See More]

  • Features: Dielectric / Insulating; Thermally Insulating
  • Adhesive: Pressure Sensitive (optional feature)
  • Materials of Construction: Cloth / Fabric; Fiberglass / Glass
  • Temperature Resistance: 538 to 815
High Performance Textiles -- HYTEX® 400 Textiles
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures heat resistant fabric, ropes, tapes and sleeving designed for use as thermal seals and thermal barriers in moderate to severe environments. Made with a wide variety of substrates, HYTEX ® High Performance Textiles have a continuous operating temperature from 400 °F... [See More]

  • Features: Dielectric / Insulating; Thermally Insulating
  • Adhesive: Pressure Sensitive (optional feature)
  • Materials of Construction: Cloth / Fabric; Kevlar
  • Temperature Resistance: 230 to 315
Silica Textiles -- SILTEX® Tape
from Mid-Mountain Materials, Inc.

Comprised of 96% amorphous silica fibers, SILTEX ® Silica Textiles are excellent for use as high-temperature resistant insulation where high strength and flexibility are required. Available as rope, tape or sleeving, our silica textiles are unaffected by most chemicals, except strong alkalis,... [See More]

  • Features: Dielectric / Insulating; Thermally Insulating
  • Adhesive: Pressure Sensitive (optional feature)
  • Materials of Construction: Cloth / Fabric; Silica
  • Temperature Resistance: 982 to ?
Tadpole Tape -- HYTEX®; 1000 Woven Tadpole Tape
from Mid-Mountain Materials, Inc.

THERMOPAK ® Tadpole Tape is fabricated by combining a cover material with an inner core (bulb) material in a configuration most suitable for your application. By using a bulb and tail design, the tadpole tape ensures optimum sealing performance, and can be manufactured to address issues such as... [See More]

  • Features: Dielectric / Insulating; Thermally Insulating
  • Adhesive: Pressure Sensitive (optional feature); Silicone (optional feature)
  • Materials of Construction: Cloth / Fabric; Fiberglass / Glass; Custom specifications
  • Temperature Resistance: 568 to 815
Polyimide Tape -- Kapton® Tape
from Hi-Tech Seals, Inc.

Kapton ® is an excellent tape material for applications with temperature extremes. It can be used in temperatures up to 500 °F/260 °C, and as low as -452 &degF/-269 &degC. With its high dielectric properties Kapton ® Tape is widely used by the MWD industry and aerospace... [See More]

  • Features: Single; Dielectric / Insulating; Removable / Reusable; Thermally Insulating
  • Adhesive: Silicone
  • Materials of Construction: Polyimide (e.g., Kapton®); Plastic / Polymer
  • Temperature Resistance: 260
FEP Tape -- TF-2/1.5-S
from ICO RALLY

TF tape is manufactured from clear FEP Teflon film and bonded with silicone adhesive. This tape offers very high electric strength (V/mil) compared to the other tapes available. Often used for coil and transformer insulation, and for identification labels due to its transparency. [See More]

  • Features: Single; Dielectric / Insulating; Transparent
  • Adhesive: Silicone
  • Materials of Construction: Fluoropolymer (Teflon); Plastic / Polymer; FEP Teflon
  • Thickness: 0.0035
Kapton Solder Tape -- 1656-05
from All-Spec Industries

The Dadas Tapes 1656-05 is an amber color high-temperature polyimide film tape. Dadas Tapes 1656-05 Features: Thin and conformable for masking of uneven surfaces. High-performance silicone pressure sensitive adhesive. Can be safely and cleanly removed from printed circuit boards. Flame retardant and... [See More]

  • Features: Single; Dielectric / Insulating; Removable / Reusable; Flame Retardant/ Chemical Resistant
  • Adhesive: Silicone
  • Materials of Construction: Polyimide (e.g., Kapton®); Plastic / Polymer
  • Width: 0.5000
Bondable Film -- DW 212
from DeWAL

DW 212 is a film , skived from virgin PTFE, that has been etched on one side with sodium naphthalene. This surface treatment allows PTFE, which normally exhibits very poor adhesion, to be bonded to other materials. APPLICATION INFORMATION. The major applications for sodium etched PTFE involve... [See More]

  • Features: Dielectric / Insulating; Thermally Insulating
  • Adhesive: None
  • Materials of Construction: Fluoropolymer (Teflon); Plastic / Polymer; PTFE
  • Width: 12 to 38
Polyester Tape -- TP-1/2-S-6
from ICO RALLY

TP tapes are polyester tapes available in a range of colors. Their main applications include graphic arts, splicing, electrical insulation, film seaming, and repair. These tapes offer good adhesive wet out and low adhesion properties. Several of these are used to print and wrap over capacitors. [See More]

  • Features: Single; Dielectric / Insulating
  • Adhesive: Silicone
  • Materials of Construction: Polyester; Plastic / Polymer
  • Thickness: 0.0030
Kapton Solder Tape -- 1656-10
from All-Spec Industries

The Dadas Tapes 1656-10 is an amber color high-temperature polyimide film tape. Dadas Tapes 1656-10 Features: Thin and conformable for masking of uneven surfaces. High-performance silicone pressure sensitive adhesive. Can be safely and cleanly removed from printed circuit boards. Flame retardant and... [See More]

  • Features: Single; Dielectric / Insulating; Removable / Reusable; Flame Retardant/ Chemical Resistant
  • Adhesive: Silicone
  • Materials of Construction: Polyimide (e.g., Kapton®); Plastic / Polymer
  • Width: 1
Porous UHMW Film -- DW402P
from DeWAL

DW 402P is a microporous film produced from Ultra High Molecular Weight Polyethylene (UHMW). The process yields a material with highly uniform pore structure in the X, Y and Z directions. DW 402P has an open cell (tortuous path) structure with a void volume of 30 % to 50%. The material can be... [See More]

  • Features: Single; Dielectric / Insulating; Thermally Insulating
  • Adhesive: None
  • Materials of Construction: Plastic / Polymer
  • Width: 0.2500 to 28
Teflon Film -- TT1-2/1.5-S
from ICO RALLY

TT1 tape is produced using a skived Teflon film. Applications include packaging equipment, heat sealing applications, graphics arts, electrical insulation, and multi-purpose industrial uses. TT2 tape is a stretchier version, with higher tensile strength. Characteristics include excellent resistance... [See More]

  • Features: Abrasion / Scratch Resistant; Single; Dielectric / Insulating; Thermally Insulating; Chemical Resistance
  • Adhesive: Silicone
  • Materials of Construction: Fluoropolymer (Teflon); Plastic / Polymer; Teflon
  • Thickness: 0.0035
Kapton Solder Tape -- 1656-12
from All-Spec Industries

The Dadas Tapes 1656-12 is an amber color high-temperature polyimide film tape. Dadas Tapes 1656-12 Features: Thin and conformable for masking of uneven surfaces. High-performance silicone pressure sensitive adhesive. Can be safely and cleanly removed from printed circuit boards. Flame retardant and... [See More]

  • Features: Single; Dielectric / Insulating; Removable / Reusable; Flame Retardant/ Chemical Resistant
  • Adhesive: Silicone
  • Materials of Construction: Polyimide (e.g., Kapton®); Plastic / Polymer
  • Width: 0.2500
Unsintered PTFE Film -- DW203
from DeWAL

DW 203 is an unsintered PTFE (Polytetrafluoroethylene) film used primarily for electrical insulation, particularly for wire and cable applications. The polymer is fibrilated giving good strength in the machine direction. It has the inherent benefits of PTFE: exceptional chemical resistance, extreme... [See More]

  • Features: Single; Dielectric / Insulating; Thermally Insulating
  • Adhesive: None
  • Materials of Construction: Fluoropolymer (Teflon); Plastic / Polymer; PTFE
  • Width: 0.5000 to 11