None / Non-adhesive Specialty Tapes
from Infinity Tapes, LLC
A line of Tamper Evident Tapes and Label stock designed to leave a message behind when removed from the plastic bag, corrugated box, or object it is applied to. When violated, a Hidden Graphic message appears. Tapes are Freon, dry ice resistant, moisture and elevated heat resistant – Hidden... [See More]
- Adhesive: None
- Materials of Construction: Polyester; Plastic / Polymer
from DeWAL
DW 212 is a film , skived from virgin PTFE, that has been etched on one side with sodium naphthalene. This surface treatment allows PTFE, which normally exhibits very poor adhesion, to be bonded to other materials. APPLICATION INFORMATION. The major applications for sodium etched PTFE involve... [See More]
- Adhesive: None
- Width: 12 to 38
- Materials of Construction: Fluoropolymer (Teflon); Plastic / Polymer; PTFE
- Thickness: 0.0020 to 0.0400
from T-LON Products, Inc.
T-Lon Bearing Tape is made of Fluorinated Polymer and fortified bronze (other fillers available upon request). Designed to eliminate scoring in hydraulic and pneumatic applications by preventing metal to metal contact; T-Lon Bearing Tap is effectively [See More]
- Adhesive: None
- Width: 0.2205 to 0.9843
- Materials of Construction: Fluoropolymer (Teflon); Plastic / Polymer; Fortified Bronze , Others Available
- Thickness: 0.0591 to 0.1575
from Shurtape Technologies, LLC
Professional grade joint tape for concealing and reinforcing wallboard joints, interior walls and ceilings when working with ready-mix or setting-type joint compounds and gypsum veneer plaster systems. JT 100 is easy to apply and offers high strength to eliminate tearing, stretching and wrinkling... [See More]
- Adhesive: None
- Thickness: 0.0087
- Width: 55.03
- Features: Permanent
from Graphic Controls
Graphic Controls manufactures Latex-Free cohesive tape typically, but not limited to use in tubing banding applications. The tape can withstand both gamma and EO sterilization. We carry 20 sizes, but can also customize a width and length specifically for your application. Please contact us and let... [See More]
- Adhesive: None; Cohesive Tape
- Application: Medical
- Width: 0.2500
- Color: White
from DeWAL
DW 402P is a microporous film produced from Ultra High Molecular Weight Polyethylene (UHMW). The process yields a material with highly uniform pore structure in the X, Y and Z directions. DW 402P has an open cell (tortuous path) structure with a void volume of 30 % to 50%. The material can be... [See More]
- Adhesive: None
- Width: 0.2500 to 28
- Materials of Construction: Plastic / Polymer
- Thickness: 0.0050 to 0.1250
from DeWAL
DW 203 is an unsintered PTFE (Polytetrafluoroethylene) film used primarily for electrical insulation, particularly for wire and cable applications. The polymer is fibrilated giving good strength in the machine direction. It has the inherent benefits of PTFE: exceptional chemical resistance, extreme... [See More]
- Adhesive: None
- Width: 0.5000 to 11
- Materials of Construction: Fluoropolymer (Teflon); Plastic / Polymer; PTFE
- Thickness: 2.00E-6 to 2.00E-5