Anti-static / ESD Control Specialty Tapes

4 Results
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type
from Fujipoly® America Corp.

By spiral wrapping each successive layer slightly over the previous one, the tape fuses to itself over the component. Bonding only to itself, the permanent fusion begins within three minutes after contact. Once the amalgamation is cured, the protected area withstands exposure to moisture, electrical... [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
  • Adhesive: Fusible
  • Materials of Construction: Rubber; Silicone
  • Temperature Resistance: -45 to 250
Filled Film -- DW-103
from DeWAL

DW 103 is a skived PTFE that has been compounded with carbon to produce a highly conductive film. DW 103 can be surface treated to enhance bonding to other substrates. DW 103 Filled PTFE. Static Dissipative properties. Chemical and Industrial Hose Applications. Wire & Cable Applications. DW 103... [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Thermally Insulating
  • Adhesive: None
  • Materials of Construction: Fluoropolymer (Teflon); Plastic / Polymer; PTFE/Carbon
  • Width: 0.2500 to 20
Conductive Grid Tape -- 1604-05
from All-Spec Industries

A three-layer tape with non-sparking surfaces both inside and outside of tape. A conductive grid is buried between twoanti-static copolymer layers that cannot shed or rub off and provides an effective static shielding ability. Thickness: 1.5 mils. 3" core. 118 FOOT ROLLS. [See More]

  • Features: Single; Anti-static / ESD Control; Electrically Conductive / Anti-Static; Removable / Reusable
  • Width: 0.5000
  • Materials of Construction: Plastic / Polymer
  • Thickness: 0.0015
Conformal Coating Masking Discs -- 1670-12
from All-Spec Industries

Dadas Tapes ATS-668 series Conformal Coat Masking Discs are designed to withstand the processing steps and high temperatures associated with the conformal coating process, and the small disc shape is well suited for precision and high volume masking applications. Features: Silicone free eliminating... [See More]

  • Features: Single; Anti-static / ESD Control; Electrically Conductive / Anti-Static; Removable / Reusable
  • Adhesive: Rubber
  • Materials of Construction: Polyester; Plastic / Polymer
  • Width: 0.2500