Plastic / Polymer Specialty Tapes
from GGB
STRUCTURE. Proprietary Filled PTFE Tape. CHARACTERISTICS. Superior sliding bearing material which can be easily bonded to any clean, rigid substrate. Reduces vibration [See More]
- Materials of Construction: Fluoropolymer (Teflon); Plastic / Polymer; PTFE
- Thickness: 0.0150 to 0.1260
from Budnick Converting, Inc.
P223 is a 4.5 mil, double-coated, polyimide film tape. It provides outstanding thermal endurance and tensile strength at elevated temperatures. [See More]
- Materials of Construction: Plastic / Polymer
- Thickness: 0.0045
- Adhesive: Polyimide
- Peel: 1.12
from GGB
STRUCTURE. Proprietary Filled PTFE Tape Liner with Fiberglass Backing. CHARACTERISTICS. Designed for hydropower applications. Machinable bearing surface. High load capacity. Excellent shock and edge loading capacity. Low friction, superior wear rate and bearing life. Excellent corrosion resistance. [See More]
- Materials of Construction: Plastic / Polymer; PTFE
from Budnick Converting, Inc.
3161-1 Mil, is a 2.3mil, flame retardant, printable, polyester film tape. It is ideal for film-foil and film wrap capacitors. [See More]
- Materials of Construction: Polyester; Plastic / Polymer
- Thickness: 0.0023
- Adhesive: PET - Polyester
- Peel: 2.5
from Budnick Converting, Inc.
CARTBOPP 3200 is a 1.6 Mil (0.041MM - 23 micron) general grade polypropylene carton sealing tape with water based acrylic adhesive. 3" Talon Core. [See More]
- Materials of Construction: Plastic / Polymer
- Thickness: 0.0016
- Adhesive: PP - Polypropylene
- Peel: 1.12
from Budnick Converting, Inc.
AP 180 is a 1.8mil carton sealing tape with an emulsion acrylic adhesive. [See More]
- Materials of Construction: Plastic / Polymer
- Thickness: 0.0018
- Adhesive: BOPP - Biaxially Oriented Polypropylene
- Peel: 1.31
from Budnick Converting, Inc.
CARTBOPP 3203 is a 1.8 Mil (0.045MM - 25 micron) standard grade polypropylene carton sealing tape with a solvent based natural rubber adhesive. 3" Neutral Core. [See More]
- Materials of Construction: Plastic / Polymer
- Thickness: 0.0018
- Adhesive: PP - Polypropylene
- Peel: 1.38
from Budnick Converting, Inc.
CARTBOPP 3201 is a 1.8 Mil (0.046MM - 21 micron) general grade polypropylene carton sealing tape with a water based acrylic adhesive. 3" Talon Core. [See More]
- Materials of Construction: Plastic / Polymer
- Thickness: 0.0018
- Adhesive: PP - Polypropylene
- Peel: 1.31
from Budnick Converting, Inc.
PVC 4800 is a 10 mil heavy-duty SPVC pipe wrap/surface protection film tape coated with a rubber adhesive. It is flame retardant and highly resistant to sun, water, oil, acids, alkalies, and corrosive chemicals. [See More]
- Materials of Construction: Plastic / Polymer; Polyvinyl Chloride
- Thickness: 0.0100
- Adhesive: PVC - Polyvinylchloride
- Peel: 0.7500
from Budnick Converting, Inc.
PVC 4810 is a 10 mil heavy-duty SPVC pipe wrape/surface protection film tape coated with a rubber adhesive. It is flame retardant and highly resistant to sun, water, oil, acids, alkalies, and corrosive chemicals. [See More]
- Materials of Construction: Plastic / Polymer; Polyvinyl Chloride
- Thickness: 0.0100
- Adhesive: PVC - Polyvinylchloride
- Peel: 0.7500
from Budnick Converting, Inc.
PVC 4820 is a 10 mil heavy-duty SPVC pipe wrape/surface protection film tape coated with a rubber adhesive. It is flame retardant and highly resistant to sun, water, oil, acids, alkalies, and corrosive chemicals. [See More]
- Materials of Construction: Plastic / Polymer; Polyvinyl Chloride
- Thickness: 0.0100
- Adhesive: PVC - Polyvinylchloride
- Peel: 0.7500
from Budnick Converting, Inc.
CARTBOPP 3204 is a 2.0 Mil (0.051MM - 28 micron) medium grade polypropylene carton sealing tape a water based acrylic adhesive. 3" Talon Core. [See More]
- Materials of Construction: Plastic / Polymer
- Thickness: 0.0020
- Adhesive: PP - Polypropylene
- Peel: 1.25
from Budnick Converting, Inc.
9244 2 mil polyester film is designed to perform in a variety of splicing applications where chemical resistance and resistance to heat degradation are desired [See More]
- Materials of Construction: Polyester; Plastic / Polymer
- Thickness: 0.0035
- Adhesive: PET - Polyester
- Peel: 2.5
from Budnick Converting, Inc.
This 2 mil heavy duty polyimide tape has exceptional high temperature resistance, good electrical properties as well as puncture and tear resistance when used at elevated temperatures. In addition, S770 provides excellent resistance to solvents, acids and oils. [See More]
- Materials of Construction: Plastic / Polymer
- Thickness: 0.0035
- Adhesive: Polyimide
- Peel: 1.38
from Budnick Converting, Inc.
DCP051A is a 2.3mil double coated polyester tape consisting of a polyester film coated on both sides with an aggressive pressure-sensitive acrylic adhesive engineered to bond to almost any surface. Features a 53# glassine kraft release liner. [See More]
- Materials of Construction: Polyester; Plastic / Polymer
- Thickness: 0.0023
- Adhesive: PET - Polyester
- Peel: 3.19
from Budnick Converting, Inc.
DCSCRIM 3630 is a 2.4mil high tack, clear polyester scrim tape coated on both sides with a solvent free water-based modified acrylic adhesive on a 90gr. siliconized paper release liner. The adhesive system has excellent tack combined with high adhesive strength and will bond well to nearly all... [See More]
- Materials of Construction: Polyester; Plastic / Polymer
- Thickness: 0.0024
- Adhesive: PET - Polyester
- Peel: 4.11
from Budnick Converting, Inc.
HP400 is a 2.5 mil, high performance grade, hot melt, biaxially oriented polypropylene tape. It is used for large, bulky and heavy cartons in packaging. [See More]
- Materials of Construction: Plastic / Polymer
- Thickness: 0.0025
- Adhesive: Hot Melt, Heat Bond, or Thermally Activated; BOPP - Biaxially Oriented Polypropylene
- Peel: 2.81
from Budnick Converting, Inc.
CARTBOPP 3212 is a 2.5 Mil (0.062MM - 40 micron) medium grade polypropylene carton sealing tape with a solvent based natural rubber adhesive. It is used for performance grade carton sealing. 3" Neutral Core. [See More]
- Materials of Construction: Plastic / Polymer
- Thickness: 0.0025
- Adhesive: PP - Polypropylene
- Peel: 1.25
from Budnick Converting, Inc.
M52 is a 2.5 mil, polyester film with transparent silicone adhesive. It offers an economical method to hold, insulate and/or protect materials. [See More]
- Materials of Construction: Polyester; Plastic / Polymer
- Thickness: 0.0025
- Adhesive: PET - Polyester
- Peel: 1.88
from Budnick Converting, Inc.
M54 is a 2.5 mil, polyester film with a yellow rubber resin adhesive. It offers excellent quick stick properties and flag resistance, yet unwinds easily. [See More]
- Materials of Construction: Polyester; Plastic / Polymer
- Thickness: 0.0025
- Adhesive: PET - Polyester
- Peel: 3.12
from Budnick Converting, Inc.
M56 is a 2.5 mil, polyester film with transparent rubber resin adhesive. It offers excellent quick stick properties and flag resistance, yet unwinds easily. [See More]
- Materials of Construction: Polyester; Plastic / Polymer
- Thickness: 0.0025
- Adhesive: PET - Polyester
- Peel: 2.81
from Budnick Converting, Inc.
M66 is a 2.5 mil, polyester film with green silicone adhesive. It offers an economical method to hold, insulate and/or protect materials. [See More]
- Materials of Construction: Polyester; Plastic / Polymer
- Thickness: 0.0025
- Adhesive: PET - Polyester
- Peel: 1.56
from Surface Armor LLC
Glass Protection Film. By its nature, glass is extremely fragile. Even heavy-duty tempered glass can scratch, mar, swirl, etch or haze with handling and exposure. This makes working with glass a challenge. Each step of a glass product ’s life cycle represents a new danger to the glass itself. [See More]
- Materials of Construction: Paper; Polyester; Plastic / Polymer; Polyvinyl Chloride; Polypropylene
- Features: Abrasion / Scratch Resistant; Single; Protective; Removable / Reusable; Transparent; UV or Weather Resistant
from Infinity Tapes, LLC
A line of Tamper Evident Tapes and Label stock designed to leave a message behind when removed from the plastic bag, corrugated box, or object it is applied to. When violated, a Hidden Graphic message appears. Tapes are Freon, dry ice resistant, moisture and elevated heat resistant – Hidden... [See More]
- Materials of Construction: Polyester; Plastic / Polymer
- Adhesive: None
from Shiu Li Technology Co., Ltd
LiPOLY AT900A is a thermally conductive tape, which uses glass fabrics as a base material. The thermal conductivity is 0.9W/m*K. The thermal conductivity and stickiness will increase when temperature and pressure rise. [See More]
- Materials of Construction: Acrylic / Acrylate; Plastic / Polymer
- Temperature Resistance: -60 to 120
- Thickness: 0.1500 to 0.2500
from Ebinger Manufacturing Corp.
B-912 POLYETHYLENE MATERIAL. 1000 FT. 3 INCH. PERMANENT INDOOR/TEMPORARY OUTDOOR APPLICATION. 4 MIL THICKNESS. 1 ROLL STANDARD PACKAGE. CAUTION ELECTRIC LINE BURIED BELOW LEGEND. BLACK LEGEND COLOR. RED BACKGROUND COLOR. TYPE NON-ADHESIVE [See More]
- Materials of Construction: Polyester; Plastic / Polymer
- Thickness: 0.0040
- Width: 3
from Berry Plastics Corporation - Engineered Materials Division
Nashua Tapes Products Select Flashing. 527-20 Select Flashing Tape. Premium Window Flashing Tape. Applications. * Window & Door Installations * Corner Board Abutments * Sidewall Sheathing Seams * Deck-to-Wall Joints * Sealing other detail areas against water and air penetration. Features &... [See More]
- Materials of Construction: Plastic / Polymer
- Thickness: 0.0200
- Adhesive: Rubber
- Temperature Resistance: -6.67 to 71.11
from Custom Fabricating & Supplies
This tape is manufactured from a PVC film backing with a rubber based adhesive. Highest temperature performance of PVC tapes. Provides a more watertight seal than most other PVC options. Product Features. Temperature Rating: 300 ° F / 149 ° C. Solvent resistant. High temperature perfomance... [See More]
- Materials of Construction: Plastic / Polymer; Polyvinyl Chloride; Vinyl
- Peel: 1.62
- Width: 0.2500 to 2
- Temperature Resistance: -17.78 to 149
from CCT - Coating and Converting Technologies
MDUF9000 is a flexible, transparent, breathable medical tape on a 2.0 mil PE casting sheet. Designed for a variety of medical industry end uses that include direct skin bonding, and medical device applications. Engineered for comfort, conformability and where high MVTR and a strong secure bond is... [See More]
- Materials of Construction: Plastic / Polymer; Polyvinyl Chloride
- Application: Medical
- Adhesive: Acrylic
from L.H. Dottie Company
POLYETHYLENE MATERIAL. 1000 FT. 3 INCH. MARKING PHYSICAL HAZARDS OR OFF LIMIT AREAS APPLICATION. 3 MIL THICKNESS. 12 PER CARTON STANDARD PACKAGE. CAUTION HIGH VOLTAGE LEGEND. BLACK LEGEND COLOR. YELLOW BACKGROUND COLOR. APPLICABLE STANDARD OSHA 1910.144. BT MODEL [See More]
- Materials of Construction: Polyester; Plastic / Polymer
- Thickness: 0.0030
- Width: 3
from tesa tape, inc.
4671 is a strong acrylic coated cloth tape. It is based on a 120 mesh woven rayon fabric backing and a natural rubber adhesive. 4671 is a strong cloth tape for almost every application.Features:high adhesion even on rough surfacesexcellent tensile stre [See More]
- Materials of Construction: Cloth / Fabric; Plastic / Polymer; Rubber
- Thickness: 0.0114
- Adhesive: Rubber
- Peel: 2.67
from All-Spec Industries
A three-layer tape with non-sparking surfaces both inside and outside of tape. A conductive grid is buried between twoanti-static copolymer layers that cannot shed or rub off and provides an effective static shielding ability. Thickness: 1.5 mils. 3" core. 118 FOOT ROLLS. [See More]
- Materials of Construction: Plastic / Polymer
- Thickness: 0.0015
- Width: 0.5000
- Application: Electronics, Printed Circuit Boards or Semiconductors
from T-LON Products, Inc.
T-Lon Bearing Tape is made of Fluorinated Polymer and fortified bronze (other fillers available upon request). Designed to eliminate scoring in hydraulic and pneumatic applications by preventing metal to metal contact; T-Lon Bearing Tap is effectively [See More]
- Materials of Construction: Fluoropolymer (Teflon); Plastic / Polymer; Fortified Bronze , Others Available
- Width: 0.2205 to 0.9843
- Adhesive: None
- Thickness: 0.0591 to 0.1575
from B&Plus USA, Inc.
Magnetic Guide Tape for AGV Sensors. MGL series are magnetic guide tape for MACOME guide sensors. Magnet: Anisotropic strontium ferrite. (Binder; Chlorinated polyethylene polymer alloy). Residual magnetic flux density; Br 230 ~255mT (2300 ~2550G). Coercivity; bHc 159 ~183kA/m... [See More]
- Materials of Construction: Plastic / Polymer; Chlorinated Polyethylene Polymer Alloy; Magnet: Anisotropic Strontium Ferrite
- Width: 1.97
- Adhesive: Pressure Sensitive
- Temperature Resistance: -20 to 60
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Structural Adhesive Film AF 30 is an unsupported, thermosetting film adhesive developed for structural bonding of metals and high strength plastic laminates (epoxy and phenolic). Some advantages of Scotch-Weld ™ AF 30 are high shear strength, high peel strength,... [See More]
- Materials of Construction: Plastic / Polymer
- Width: 1.06 to 20
- Adhesive: Nitrile-Phenolic Type
- Thickness: 0.0050 to 0.0120
from Shurtape Technologies, LLC
Label protection acrylic packaging tape for defending shipping labels and other printed surfaces against weather and handling. Offering high clarity and UV resistance, AP 15 adds an additional layer of protection to keep critical information intact. [See More]
- Materials of Construction: Acrylic / Acrylate; Plastic / Polymer
- Width: 3.78 to 5.67
- Adhesive: Acrylic; Pressure Sensitive
- Thickness: 0.0016
from NSI Industries LLC
POLYETHYLENE MATERIAL. 1000 FT. 3 INCH. HAZARD MARKING APPLICATION. 8 PER CARTON STANDARD PACKAGE. CAUTION LEGEND. BLACK LEGEND COLOR. YELLOW BACKGROUND COLOR. BT MODEL [See More]
- Materials of Construction: Polyester; Plastic / Polymer
- Width: 3
from Minerallac Company
POLYESTER MATERIAL. 500 FT. 1/2 INCH. PULL TAPE APPLICATION. 1250 LB TENSILE STRENGTH. CABLE WIDTH 1/2 INCH. CABLE LENGTH 500 FT. CONSTRUCTION TYPE WOVEN [See More]
- Materials of Construction: Polyester; Plastic / Polymer
- Width: 0.5000
from ICO RALLY
TF tape is manufactured from clear FEP Teflon film and bonded with silicone adhesive. This tape offers very high electric strength (V/mil) compared to the other tapes available. Often used for coil and transformer insulation, and for identification labels due to its transparency. [See More]
- Materials of Construction: Fluoropolymer (Teflon); Plastic / Polymer; FEP Teflon
- Thickness: 0.0035
- Adhesive: Silicone
- Peel: 1.25
from Intertape Polymer Group, Inc.
Preservation Tape - Durable, moisture resistant PE (polyethylene) backing with a rubber-based pressure-sensitive adhesive. Bonds well to a variety of surfaces. Clean removal from a variety of gel-coated surfaces. Designed to offer a high degree of conformability without excessive stretch. Stiffer... [See More]
- Materials of Construction: Plastic / Polymer; Polyethylene
- Color: Tan
- Features: Single; UV or Weather Resistant
from Can-Do National Tape
Clear Carton Sealing Tape for general purpose shipping and packaging. Recommended for light duty box sealing for lighter weight boxes and general use. Biaxially Oriented Polypropylene Film (BOPP) with an acrylic adhesive layer. 1.8 mil total thickness. [See More]
- Materials of Construction: Fluoropolymer (Teflon); Plastic / Polymer
- Width: 2
- Adhesive: Pressure Sensitive
- Application: Packaging Tape
from NADCO Tapes & Labels, Inc.
Self Wound Vinyl anti-slip tape is of superior quality, possessing a long shelf-life, and "write-on" capability. And, this non-skid tape provides a very effective vapor and moisture barrier. Self wound vinyl anti-slip tape is highly conformable and resistant to aging, sun, water, fungue, bacteria,... [See More]
- Materials of Construction: Plastic / Polymer; Polyvinyl Chloride
- Features: Abrasion / Scratch Resistant; Single; Permanent; Reflective or Flagging Safety Tape; UV or Weather Resistant
- Adhesive: Rubber
from DeWAL
DW 212 is a film , skived from virgin PTFE, that has been etched on one side with sodium naphthalene. This surface treatment allows PTFE, which normally exhibits very poor adhesion, to be bonded to other materials. APPLICATION INFORMATION. The major applications for sodium etched PTFE involve... [See More]
- Materials of Construction: Fluoropolymer (Teflon); Plastic / Polymer; PTFE
- Width: 12 to 38
- Adhesive: None
- Thickness: 0.0020 to 0.0400
from Hi-Tech Seals, Inc.
Kapton ® is an excellent tape material for applications with temperature extremes. It can be used in temperatures up to 500 °F/260 °C, and as low as -452 °F/-269 °C. With its high dielectric properties Kapton ® Tape is widely used by the MWD industry and aerospace... [See More]
- Materials of Construction: Polyimide (e.g., Kapton®); Plastic / Polymer
- Temperature Resistance: 260
- Adhesive: Silicone
- Features: Single; Dielectric / Insulating; Removable / Reusable; Thermally Insulating
from Surface Armor LLC
Laminate Surfaces. The use of laminates is very common for countertops, construction panels, cabinetry, flooring and laminate-surfaced furniture but a single scratch, nick or stain can destroy the look and value of the item. Laminates can be damaged during: Lamination. Cutting. Routing. Coating. [See More]
- Materials of Construction: Paper; Polyester; Plastic / Polymer; Polyvinyl Chloride; Polypropylene
- Features: Abrasion / Scratch Resistant; Single; Protective; Removable / Reusable; Transparent; UV or Weather Resistant
from Shiu Li Technology Co., Ltd
LiPOLY AT910 is a thermally conductive, UL94 V-0 thermally conductive tape. With a fiberglass reinforced layer and a thermal conductivity of 1.0 W/m*K, this product offers excellent performance and durability for the most demanding of applications. AT910 can be supplied in either a standard sheet or... [See More]
- Materials of Construction: Acrylic / Acrylate; Plastic / Polymer
- Temperature Resistance: -60 to 120
- Thickness: 0.0059 to 0.0098
from Ebinger Manufacturing Corp.
B-912 POLYETHYLENE MATERIAL. 1000 FT. 3 INCH. PERMANENT INDOOR/TEMPORARY OUTDOOR APPLICATION. 4 MIL THICKNESS. 1 ROLL STANDARD PACKAGE. CAUTION LEGEND. BLACK LEGEND COLOR. YELLOW BACKGROUND COLOR. TYPE NON-ADHESIVE [See More]
- Materials of Construction: Polyester; Plastic / Polymer
- Thickness: 0.0040
- Width: 3
from Berry Plastics Corporation - Engineered Materials Division
PE Film with Permanent Acrylic Adhesive and 66# Clay-Coated Kraft Release Liner. Applications. Wire harness attachment to headliners, flooring, and other surfaces in automotive, marine, recreational equipment, construction, and more. Permanent surface attachments. Anti-squeak, anti-itch headliner... [See More]
- Materials of Construction: Plastic / Polymer; Polyethylene
- Width: 1.5 to 54
- Adhesive: Acrylic
- Thickness: 0.0070
from L.H. Dottie Company
POLYETHYLENE MATERIAL. 1000 FT. 3 INCH. MARKING PHYSICAL HAZARDS OR OFF LIMIT AREAS APPLICATION. 3 MIL THICKNESS. 12 PER CARTON STANDARD PACKAGE. CAUTION KEEP OUT LEGEND. BLACK LEGEND COLOR. YELLOW BACKGROUND COLOR. APPLICABLE STANDARD OSHA 1910.144. BT MODEL [See More]
- Materials of Construction: Polyester; Plastic / Polymer
- Thickness: 0.0030
- Width: 3
from tesa tape, inc.
4900 consists of a transparent pure acrylic adhesive. The adhesive is transparent, ageing resistant and has a high initial tack. 4900 also withstands elevated temperatures. [See More]
- Materials of Construction: Plastic / Polymer
- Thickness: 0.0020
- Adhesive: Acrylic
- Peel: 1.94 to 2.17
from All-Spec Industries
Dadas Tapes ATS-668 series Conformal Coat Masking Discs are designed to withstand the processing steps and high temperatures associated with the conformal coating process, and the small disc shape is well suited for precision and high volume masking applications. Features: Silicone free eliminating... [See More]
- Materials of Construction: Polyester; Plastic / Polymer
- Width: 0.2500
- Adhesive: Rubber
- Thickness: 0.0984
from B&Plus USA, Inc.
Magnetic Guide Tape for AGV Sensors. MGR series are magnetic guide tape for MACOME guide sensors. Magnet: Anisotropic strontium ferrite. (Binder; Chlorinated polyethylene polymer alloy). Residual magnetic flux density; Br 230 ~255mT (2300 ~2550G). Coercivity; bHc 159 ~183kA/m... [See More]
- Materials of Construction: Plastic / Polymer; Chlorinated Polyethylene Polymer Alloy; Magnet: Anisotropic Strontium Ferrite
- Width: 1.97
- Adhesive: Pressure Sensitive
- Temperature Resistance: -20 to 60
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Structural Adhesive Film AF 6 is an unsupported, thermosetting adhesive in film form developed for the structural bonding of metals. This product is especially suggested for use where high peel strengths are required. [See More]
- Materials of Construction: Plastic / Polymer
- Width: 5
- Adhesive: Nitrile-Phenolic Type
- Thickness: 0.0060
from Shurtape Technologies, LLC
High performance grade acrylic packaging tape for heavy duty manual and automated industrial sealing of cartons exposed to rough handling and load stress. With excellent quick stick and superior clarity, AP 401® delivers performance you can count on in a wide range of applications, environments and... [See More]
- Materials of Construction: Acrylic / Acrylate; Plastic / Polymer
- Width: 1.89 to 2.83
- Adhesive: Acrylic; Pressure Sensitive
- Thickness: 0.0025
from NSI Industries LLC
POLYETHYLENE MATERIAL. 3 INCH. CAUTION DO NOT ENTER LEGEND. YELLOW BACKGROUND COLOR [See More]
- Materials of Construction: Polyester; Plastic / Polymer
- Width: 3
from Minerallac Company
POLYESTER MATERIAL. 3000 FT. 3/16 INCH. PULL WIRES/CABLES, OPEN CEILINGS/WALLS APPLICATION. 140 LB TENSILE STRENGTH. NO DISPENSER INCLUDED. CONSTRUCTION STRANDED. PACKAGING QUANTITY 8 PER CASE [See More]
- Materials of Construction: Polyester; Plastic / Polymer
- Width: 0.1875
from ICO RALLY
Consists of standard grade Teflon impregnated with fiberglass. The Teflon coating provides superior chemical inertness while the fiberglass adds dimensional stability and restricts Teflon cold flow. The Teflon also provides a quick release surface and is often used in heat-sealing machines, plastic... [See More]
- Materials of Construction: Fiberglass / Glass; Fluoropolymer (Teflon); Plastic / Polymer; Teflon
- Thickness: 0.0047
- Adhesive: Silicone
- Peel: 2.81
from Intertape Polymer Group, Inc.
Polyethylene (PE) woven tape with an aggressive acrylic, pressure sensitive adhesive. High tensile strength. Product is designed to remove cleanly from most surfaces if removed within 7 to 14 days. UV resistant for up to 5 years outdoors. [See More]
- Materials of Construction: Plastic / Polymer; Woven Polyethylene
- Features: Single; UV or Weather Resistant
- Adhesive: Acrylic; Pressure Sensitive
from Can-Do National Tape
Clear Heavy Duty Carton Sealing Tape. Biaxially Oriented Polypropylene Film (BOPP) with an acrylic adhesive layer. This heavy duty shipping packaging tape is a heavy duty box sealing tape that can withstand harsh handling conditions. Seals seams with one strip, saving time and money while securing a... [See More]
- Materials of Construction: Fluoropolymer (Teflon); Plastic / Polymer
- Width: 3
- Adhesive: Pressure Sensitive
- Application: Packaging Tape
from DeWAL
DW 402P is a microporous film produced from Ultra High Molecular Weight Polyethylene (UHMW). The process yields a material with highly uniform pore structure in the X, Y and Z directions. DW 402P has an open cell (tortuous path) structure with a void volume of 30 % to 50%. The material can be... [See More]
- Materials of Construction: Plastic / Polymer
- Width: 0.2500 to 28
- Adhesive: None
- Thickness: 0.0050 to 0.1250
from Surface Armor LLC
Metal Surfaces. Metallic surfaces are not immune to damage and wear, especially during the fabrication and finishing processes. Metal surfaces can be marred by chatter marks, scratches or swirls, or contaminated by overspray, solvents, dust and the like. Potential hazards to your metal surfaces... [See More]
- Materials of Construction: Paper; Polyester; Plastic / Polymer; Polyvinyl Chloride; Polypropylene
- Features: Abrasion / Scratch Resistant; Single; Protective; Removable / Reusable; Transparent; UV or Weather Resistant
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. Rubber based adhesive with high tack and high adhesion for excellent long term performance. Common Applications. Medical Device Assembly. Medical Device Mounting. Medical-Woven Fabrics. Patient Monitoring. Pulse Oximeter Sensors [See More]
- Materials of Construction: Cloth / Fabric; Paper; Plastic / Polymer; Silicone
- Peel: 9.38
- Adhesive: Rubber
- Application: Medical
from L.H. Dottie Company
POLYETHYLENE MATERIAL. 1000 FT. 3 INCH. MARKING PHYSICAL HAZARDS OR OFF LIMIT AREAS APPLICATION. 3 MIL THICKNESS. 12 PER CARTON STANDARD PACKAGE. CAUTION OPEN TRENCH LEGEND. BLACK LEGEND COLOR. YELLOW BACKGROUND COLOR. APPLICABLE STANDARD OSHA 1910.144. BT MODEL [See More]
- Materials of Construction: Polyester; Plastic / Polymer
- Thickness: 0.0030
- Width: 3
from tesa tape, inc.
4101 PV 2 is based on a hydrate cellulose film coated with a rubber adhesive. The backing, which is composed of a sustainable material, is characterized by a high rigidity and low electrostatic charging. For this reason long strips of the tape can be d [See More]
- Materials of Construction: Plastic / Polymer; Rubber
- Thickness: 0.0022
- Adhesive: Rubber
- Peel: 3.44
from All-Spec Industries
The Dadas Tapes 1656-05 is an amber color high-temperature polyimide film tape. Dadas Tapes 1656-05 Features: Thin and conformable for masking of uneven surfaces. High-performance silicone pressure sensitive adhesive. Can be safely and cleanly removed from printed circuit boards. Flame retardant and... [See More]
- Materials of Construction: Polyimide (e.g., Kapton®); Plastic / Polymer
- Width: 0.5000
- Adhesive: Silicone
- Thickness: 0.0025
from B&Plus USA, Inc.
Magnetic Guide Tape for AGV Sensors. MGR series are magnetic guide tape for MACOME guide sensors. Magnet: Anisotropic strontium ferrite. (Binder; Chlorinated polyethylene polymer alloy). Residual magnetic flux density; Br 230 ~255mT (2300 ~2550G). Coercivity; bHc 159 ~183kA/m... [See More]
- Materials of Construction: Plastic / Polymer; Chlorinated Polyethylene Polymer Alloy; Magnet: Anisotropic Strontium Ferrite
- Temperature Resistance: -20 to 60
- Adhesive: Pressure Sensitive
- Features: Single
from Shurtape Technologies, LLC
High performance grade fiberglass reinforced strapping tape for heavy duty closing, strapping, packaging, bundling, unitizing, palletizing and L-Clip applications. GS 521 offers high tensile strength and good adhesion, quick stick and shock resistance to hold strong against the distribution network. [See More]
- Materials of Construction: Fiberglass / Glass; Filament; Plastic / Polymer; Rubber
- Width: 12 to 60
- Adhesive: Hot Melt, Heat Bond, or Thermally Activated; Pressure Sensitive; Rubber
- Thickness: 0.2480
from NSI Industries LLC
POLYETHYLENE PLASTIC MATERIAL. 1000 FT. 3 INCH. 4 MIL THICKNESS. 8 PER CARTON STANDARD PACKAGE. CAUTION BURIED ELECTRIC LINE BELOW LEGEND. BLACK LEGEND COLOR. YELLOW TAPE COLOR. APPLICATION UTILITY IDENTIFICATION. ULT MODEL [See More]
- Materials of Construction: Polyester; Plastic / Polymer
- Thickness: 0.0040
- Width: 3
- Color: Yellow
from Minerallac Company
DETECTABLE TYPE. POLYETHYLENE MATERIAL. 1000 FT. 3 INCH. 5 MIL THICKNESS. 8 STANDARD PACKAGE. CAUTION BURIED ELECTRICAL LINE LEGEND. SILVER, RED STRIPES TAPE COLOR. APPLICATION IDENTIFIES THE TYPE OF UTILITY LINE BURIED BELOW BOTH BY PRINTED LEGEND AND AN APWA DESIGNATED UTILITY COLOR, UNDERGROUND... [See More]
- Materials of Construction: Polyester; Plastic / Polymer
- Thickness: 0.0050
- Width: 3
from ICO RALLY
TP tapes are polyester tapes available in a range of colors. Their main applications include graphic arts, splicing, electrical insulation, film seaming, and repair. These tapes offer good adhesive wet out and low adhesion properties. Several of these are used to print and wrap over capacitors. [See More]
- Materials of Construction: Polyester; Plastic / Polymer
- Thickness: 0.0030
- Adhesive: Silicone
- Peel: 1.56
from Can-Do National Tape
PVC Industry Tape. Soft PVC tape suitably plasticized and stabilized. Coated with rubber-based pressure sensitive adhesive on one side. UPC Listed, matte finish industry tape. 100' Black Unprinted Pipewrap. Custom slit to width [See More]
- Materials of Construction: Plastic / Polymer; Polyvinyl Chloride
- Adhesive: Pressure Sensitive
from DeWAL
DW 203 is an unsintered PTFE (Polytetrafluoroethylene) film used primarily for electrical insulation, particularly for wire and cable applications. The polymer is fibrilated giving good strength in the machine direction. It has the inherent benefits of PTFE: exceptional chemical resistance, extreme... [See More]
- Materials of Construction: Fluoropolymer (Teflon); Plastic / Polymer; PTFE
- Width: 0.5000 to 11
- Adhesive: None
- Thickness: 2.00E-6 to 2.00E-5
from Surface Armor LLC
Plastic Surfaces. Plastics are everywhere! From large-scale flat sheet stock to molded containers, appliances and electronic devices, plastic has been there, done that. But to keep plastic surfaces safe, from the factory floor to the customer ’s hands, careful handling is needed. Scratches,... [See More]
- Materials of Construction: Paper; Polyester; Plastic / Polymer; Polyvinyl Chloride; Polypropylene
- Features: Abrasion / Scratch Resistant; Single; Protective; Removable / Reusable; Transparent; UV or Weather Resistant
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. General Purpose Acrylic Adhesive. Designed for sound deadening. Bonds great to Ether and Ester foams, plastics, ABS, lexan, stainless steel and glass. Common Applications. Decals. Gasketing. Mounting Tape. Name Plates. Plastic Materials. Sound Damping. Trim. Vibration Control. [See More]
- Materials of Construction: Paper; Plastic / Polymer; Silicone
- Peel: 6.25
- Adhesive: Acrylic
- Temperature Resistance: 93.33
from L.H. Dottie Company
POLYETHYLENE MATERIAL. 1000 FOOT. 3 INCH. 3 MIL THICKNESS. 12 PER CARTON STANDARD PACKAGE. DANGER KEEP OUT LEGEND. BLACK LEGEND COLOR. RED BACKGROUND COLOR. PC 5320 MODEL [See More]
- Materials of Construction: Polyester; Plastic / Polymer
- Thickness: 0.0030
- Width: 3
from tesa tape, inc.
4104 is a premium packaging tape based on a PVC-film backing and a natural rubber adhesive. It shows excellent performance on all kind of cardboards and secures a safe closure. The natural rubber adhesive system is designed to show best results for app [See More]
- Materials of Construction: Plastic / Polymer; Rubber
- Thickness: 0.0026
- Adhesive: Rubber
- Peel: 2.19
from All-Spec Industries
The Dadas Tapes 1656-10 is an amber color high-temperature polyimide film tape. Dadas Tapes 1656-10 Features: Thin and conformable for masking of uneven surfaces. High-performance silicone pressure sensitive adhesive. Can be safely and cleanly removed from printed circuit boards. Flame retardant and... [See More]
- Materials of Construction: Polyimide (e.g., Kapton®); Plastic / Polymer
- Width: 1
- Adhesive: Silicone
- Thickness: 0.0025
from Shurtape Technologies, LLC
High performance grade hot melt packaging tape for higher speed, critical closure carton sealing of large, bulky or heavy content cartons. For use in manual or automated industrial sealing environments, particularly moderate to severe handling environments, HP 400® is designed with extra high... [See More]
- Materials of Construction: Plastic / Polymer; Rubber
- Width: 1.89 to 2.83
- Adhesive: Hot Melt, Heat Bond, or Thermally Activated; Pressure Sensitive; Rubber
- Thickness: 0.0025
from NSI Industries LLC
POLYETHYLENE PLASTIC MATERIAL. 1000 FT. 3 INCH. 4 MIL THICKNESS. 8 PER CARTON STANDARD PACKAGE. CAUTION BURIED ELECTRIC LINE BELOW LEGEND. BLACK LEGEND COLOR. RED TAPE COLOR. APPLICATION UTILITY IDENTIFICATION. ULT MODEL [See More]
- Materials of Construction: Polyester; Plastic / Polymer
- Thickness: 0.0040
- Width: 3
- Color: Red
from ICO RALLY
TT1 tape is produced using a skived Teflon film. Applications include packaging equipment, heat sealing applications, graphics arts, electrical insulation, and multi-purpose industrial uses. TT2 tape is a stretchier version, with higher tensile strength. Characteristics include excellent resistance... [See More]
- Materials of Construction: Fluoropolymer (Teflon); Plastic / Polymer; Teflon
- Thickness: 0.0035
- Adhesive: Silicone
- Peel: 1.56
from Can-Do National Tape
Clear Polyethylene Film Tape. Single coated low density polyethylene film with rubber adhesive. Conformable, Good temp. characteristics. High adhesion and cohesion. Long term stability. Conforms well to irregular surefaces. Performs well at wide temperature ranage. Will not crack or crease at low... [See More]
- Materials of Construction: Fluoropolymer (Teflon); Plastic / Polymer
- Adhesive: Pressure Sensitive
from Surface Armor LLC
Stainless Steel Protection Film. With stainless steel, finish is everything. Whether you are looking for a brushed, bright annealed or mirror appearance, a single scratch can ruin the value of your product and cut through the protective surface layer which gives “stainless ” its name. [See More]
- Materials of Construction: Paper; Polyester; Plastic / Polymer; Polyvinyl Chloride; Polypropylene
- Features: Abrasion / Scratch Resistant; Single; Protective; Removable / Reusable; Transparent; UV or Weather Resistant
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. Acrylic adhesive with good anchorage to various surfaces. Adhesion builds over time. Air Side Adhesive. Acrylic adhesive with good anchorage to various surfaces. Adhesion builds over time. Common Applications. Decals. Graphics. Mounting Tape. Name Plates [See More]
- Materials of Construction: Paper; Polyester; Plastic / Polymer; Silicone
- Peel: 3.44 to 4.06
- Adhesive: Acrylic
- Temperature Resistance: 71.11
from L.H. Dottie Company
POLYETHYLENE MATERIAL. 1000 FOOT. 3 INCH. 3 MIL THICKNESS. 12 PER CARTON STANDARD PACKAGE. CAUTION CAUTION CAUTION LEGEND. BLACK LEGEND COLOR. YELLOW BACKGROUND COLOR. PC 5320 MODEL [See More]
- Materials of Construction: Polyester; Plastic / Polymer
- Thickness: 0.0030
- Width: 3
from tesa tape, inc.
4961 consists of a natural rubber adhesive and special paper backing. The ”hard ” adhesive system provides good shear resistance and can also be removed without leaving adhesive residues. [See More]
- Materials of Construction: Plastic / Polymer; Rubber
- Thickness: 0.0081
- Adhesive: Rubber
- Peel: 4.46 to 4.57
from All-Spec Industries
The Dadas Tapes 1656-12 is an amber color high-temperature polyimide film tape. Dadas Tapes 1656-12 Features: Thin and conformable for masking of uneven surfaces. High-performance silicone pressure sensitive adhesive. Can be safely and cleanly removed from printed circuit boards. Flame retardant and... [See More]
- Materials of Construction: Polyimide (e.g., Kapton®); Plastic / Polymer
- Width: 0.2500
- Adhesive: Silicone
- Thickness: 0.0025
from Shurtape Technologies, LLC
High performance grade hot melt packaging tape recommended for higher speed, critical closure carton sealing of large, bulky or heavy content cartons in manual or automated industrial sealing environments. Offering consistent unwind and an aggressive adhesive that keeps cartons secure, HP 460 is... [See More]
- Materials of Construction: Plastic / Polymer; Rubber
- Width: 5.67 to 11.34
- Adhesive: Hot Melt, Heat Bond, or Thermally Activated; Pressure Sensitive; Rubber
- Thickness: 0.0025
from NSI Industries LLC
POLYETHYLENE PLASTIC MATERIAL. 1000 FT. 6 INCH. 4 MIL THICKNESS. 4 PER CARTON STANDARD PACKAGE. CAUTION BURIED ELECTRIC LINE BELOW LEGEND. BLACK LEGEND COLOR. YELLOW TAPE COLOR. APPLICATION UTILITY IDENTIFICATION. ULT MODEL [See More]
- Materials of Construction: Polyester; Plastic / Polymer
- Thickness: 0.0040
- Width: 6
- Color: Yellow
from Can-Do National Tape
DuPont Kapton Tape. DuPont ™ Kapton ® Polyimide Film Tape is a polyimide film with silicone adhesive designed for high temperature masking applications. For the protections of printed circuit board gold finger contacts during wave soldering. Custom slit to width. For applications where... [See More]
- Materials of Construction: Polyimide (e.g., Kapton®); Plastic / Polymer
- Adhesive: Pressure Sensitive
from Surface Armor LLC
Stone Surfaces. Contractors, homeowners and remodelers today have discriminating tastes when it comes to stonework, tile, marble and rock. Kitchens are fitted with granite or solid surface counters. Grand entries have carved limestone, ceramic or marble tiles. Corporate front offices often have the... [See More]
- Materials of Construction: Paper; Polyester; Plastic / Polymer; Polyvinyl Chloride; Polypropylene
- Features: Abrasion / Scratch Resistant; Single; Protective; Removable / Reusable; Transparent; UV or Weather Resistant
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. General Purpose Acrylic Adhesive. Designed for sound deadening. Bonds great to Ether and Ester foams, plastics, ABS, lexan, stainless steel and glass. Air Side Adhesive. General Purpose Acrylic Adhesive. Designed for sound deadening. Bonds great to Ether and Ester foams,... [See More]
- Materials of Construction: Paper; Polyester; Plastic / Polymer; Silicone
- Peel: 5.5 to 6.38
- Adhesive: Acrylic
- Temperature Resistance: 93.33
from L.H. Dottie Company
REUSABLE POLYETHYLENE MATERIAL. 300 FT. 3 INCH. 5 INCH LEGEND HEIGHT. HAZARDOUS AREA APPLICATION. 3 MIL THICKNESS. 1 STANDARD PACKAGE. CAUTION CAUTION CAUTION LEGEND. YELLOW LEGEND COLOR. YELLOW BACKGROUND COLOR. BT MODEL [See More]
- Materials of Construction: Polyester; Plastic / Polymer
- Thickness: 0.0030
- Width: 3
from tesa tape, inc.
4987 is a translucent double-sided self-adhesive tape consisting of a non-woven backing and a tackified acrylic adhesive. 4987 features especially:Good shear resistanceA good conjunction of high initial tack and ultimate adhesion level even to rough su [See More]
- Materials of Construction: Plastic / Polymer
- Thickness: 0.0050
- Adhesive: Acrylic
- Peel: 5.14 to 6.39
from Shurtape Technologies, LLC
Clear to the core solvent-based acrylic packaging tape for overlamination and label protection, as well as for light duty packaging, paper repair and mending, and holding applications. JLAR is a glossy, brilliantly clear film tape that dispenses effortlessly from counter and desk dispensers. [See More]
- Materials of Construction: Acrylic / Acrylate; Plastic / Polymer
- Width: 0.5000 to 1
- Adhesive: Acrylic; Pressure Sensitive
- Thickness: 0.0026
from NSI Industries LLC
POLYETHYLENE PLASTIC MATERIAL. 1000 FT. 6 INCH. 4 MIL THICKNESS. 4 PER CARTON STANDARD PACKAGE. CAUTION BURIED ELECTRIC LINE BELOW LEGEND. BLACK LEGEND COLOR. RED TAPE COLOR. APPLICATION UTILITY IDENTIFICATION. ULT MODEL [See More]
- Materials of Construction: Polyester; Plastic / Polymer
- Thickness: 0.0040
- Width: 6
- Color: Red
from Can-Do National Tape
PVC Industry Tape. Soft PVC tape suitably plasticized and stabilized. Coated with rubber-based pressure sensitive adhesive on one side. UPC Listed, matte finish industry tape. Black Printed Pipewrap. Custom slit to width. [See More]
- Materials of Construction: Plastic / Polymer; Polyvinyl Chloride
- Adhesive: Pressure Sensitive
from Surface Armor LLC
General Surfaces. Surface Armor protective film has a seemingly endless array of uses. If you need to protect hardwood floors, vinyl, MDF, wood veneer, circuit boards or almost any kind of surface, there is a good chance that we have a surface protection film that will fit the bill. There are many... [See More]
- Materials of Construction: Paper; Polyester; Plastic / Polymer; Polyvinyl Chloride; Polypropylene
- Features: Abrasion / Scratch Resistant; Single; Protective; Removable / Reusable; Transparent; UV or Weather Resistant
- Application: Electronics, Printed Circuit Boards or Semiconductors
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. General Purpose Acrylic Adhesive - water white. Good peel, tack and shear properties. Used in graphic arts (nameplates, control panels, etc.) applications. Bonds well to many types of rubber sponge. Air Side Adhesive. General Purpose Acrylic Adhesive - water white. Good peel,... [See More]
- Materials of Construction: Paper; Plastic / Polymer; Silicone
- Peel: 3.44
- Adhesive: Acrylic
- Temperature Resistance: 93.33
from L.H. Dottie Company
POLYETHYLENE MATERIAL. 1000 FT. 3 INCH. MARKING PHYSICAL HAZARDS OR OFF LIMIT AREAS APPLICATION. 3 MIL THICKNESS. 12 PER CARTON STANDARD PACKAGE. CAUTION DO NOT ENTER LEGEND. BLACK LEGEND COLOR. YELLOW BACKGROUND COLOR. APPLICABLE STANDARD OSHA 1910.144. BT MODEL [See More]
- Materials of Construction: Polyester; Plastic / Polymer
- Thickness: 0.0030
- Width: 3
from tesa tape, inc.
4934 is a double-sided tape. It consists of a fabric backing with a thick, tacky adhesive coating. The synthetic rubber adhesive is solvent free. 4934 is a general purpose mounting tape. 4934 is easily hand tearable. [See More]
- Materials of Construction: Cloth / Fabric; Plastic / Polymer; Rubber
- Thickness: 0.0087
- Adhesive: Rubber
- Peel: 5.69
from Shurtape Technologies, LLC
Specialty grade cloth duct tape, available in a selection of fluorescent colors, for color-coding, labeling, floor marking and book-binding, general use in the hospitality, convention, motorsports and floral industries. For use indoors, PC 619 is conformable to a variety of surfaces, hand-tearable... [See More]
- Materials of Construction: Cloth / Fabric; Plastic / Polymer; Rubber
- Width: 1.89
- Adhesive: Pressure Sensitive; Rubber
- Thickness: 0.0090
from Can-Do National Tape
Vinyl Tape, CDNT 305. OSHA Colors. CDNT 305 Vinyl Tape is a versatile vinyl tape. A soft PVC tape with an aggressive rubber-based pressure sensitive adhesive, in OSHA colors. Matte finished. Maintains color even with heavy abrasion. Residue-free removal. Available Colors: Clear. Black. Grey. Brown. [See More]
- Materials of Construction: Plastic / Polymer; Polyvinyl Chloride
- Adhesive: Pressure Sensitive
from Surface Armor LLC
Glazing. Keep Your Fenestration Systems Spotless!. With commercial glazing systems, finish is everything! Whether you are installing anodized storefront, powder coated windows, Kynar ® painted curtain wall or mirror finish doors. A single scratch can obliterate the value of your product and... [See More]
- Materials of Construction: Plastic / Polymer
- Features: Abrasion / Scratch Resistant; Single; Protective; Removable / Reusable; Transparent; UV or Weather Resistant
- Width: 1 to 72
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. High Heat Resistant Acrylic Adhesive - High peel and tack values. Good shear properties. Bonds well to many surfaces including molded nylon and polypropylene. 0n-fogging. Common Applications. Gasket materials. Mounting Tape. Paper. Plastic Materials. Rubber Sponge. Sound... [See More]
- Materials of Construction: Paper; Plastic / Polymer; Silicone
- Peel: 3.12
- Adhesive: Acrylic
- Temperature Resistance: 93.33
from L.H. Dottie Company
PRINTED TYPE. PVC MATERIAL. 100 FOOT. 2 INCH. PIPE JOINT, CONDUIT, COUPLING APPLICATION. 10 MIL THICKNESS. PC 5420 MODEL [See More]
- Materials of Construction: Plastic / Polymer; Polyvinyl Chloride
- Thickness: 0.0100
- Width: 2
from tesa tape, inc.
4957 is a double-sided tape consisting of a very conformable closed cell PE-foam backing and a shear resistant modified acrylic adhesive. It is fully outdoor suitable and available in black and white color. 4957 features especially:High immediate bondi [See More]
- Materials of Construction: Foam; Plastic / Polymer
- Thickness: 0.0430
- Adhesive: Acrylic
- Peel: 2.28
from Shurtape Technologies, LLC
Specialty grade, outdoor cloth duct tape used for protective masking of non-painted surfaces, including steel, vinyl, aluminum and anodized metals, in plastering, stucco, concrete, pool and tile applications where UV resistance is required. A co-extruded stucco masking tape, PC 667 offers 14-day UV... [See More]
- Materials of Construction: Cloth / Fabric; Plastic / Polymer; Rubber
- Width: 1.89 to 2.83
- Adhesive: Pressure Sensitive; Rubber
- Thickness: 0.0090
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. High Heat Resistant Acrylic Adhesive - High peel and tack values. Good shear properties. Bonds well to many surfaces including molded nylon and polypropylene. 0n-fogging. Common Applications. Felt. Foam. Gasket materials. Mounting Tape. Paper. Plastic Materials. Sound Damping. [See More]
- Materials of Construction: Paper; Plastic / Polymer; Silicone
- Peel: 4.38
- Adhesive: Acrylic
- Temperature Resistance: 93.33
from L.H. Dottie Company
DETECTABLE TYPE. POLYETHYLENE MATERIAL. 1000 FOOT. 3 INCH. 5 MIL THICKNESS. 12 PER CARTON STANDARD PACKAGE. CAUTION BURIED ELECTRIC LINE BELOW LEGEND. BLACK LEGEND COLOR. RED TAPE COLOR. PC 5325 MODEL [See More]
- Materials of Construction: Polyester; Plastic / Polymer
- Thickness: 0.0050
- Width: 3
- Color: Red
from tesa tape, inc.
4959 is a double-sided mounting and splicing tape equipped with a non-woven backing and coated with an acrylic adhesive of high tack and good shear strength. It is UV and ageing resistant and largely resistant to plasticizers. [See More]
- Materials of Construction: Plastic / Polymer
- Thickness: 0.0045
- Adhesive: Acrylic
- Peel: 3.54 to 4.28
from Shurtape Technologies, LLC
Premium grade solvent-based acrylic general purpose and label protection tape used for protecting labels and handling instructions, as well as for industrial and production laminating, joining, covering and protecting jobs. PP 807 resists bacteria, fungi, solvents, weathering and yellowing, and... [See More]
- Materials of Construction: Acrylic / Acrylate; Plastic / Polymer
- Width: 4 to 6
- Adhesive: Acrylic; Pressure Sensitive
- Thickness: 0.0018
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. General Purpose Acrylic Adhesive. Designed for sound deadening. Bonds great to Ether and Ester foams, plastics, ABS, lexan, stainless steel and glass. Common Applications. Felt. Foam. Gasketing. Mounting Tape. Name Plates. Paper. Sound Damping. Trim. Vibration Control. [See More]
- Materials of Construction: Paper; Plastic / Polymer; Silicone
- Peel: 7.81
- Adhesive: Acrylic
- Temperature Resistance: 93.33
from L.H. Dottie Company
DETECTABLE TYPE. POLYETHYLENE MATERIAL. 1000 FT. 3 INCH. 5 MIL THICKNESS. 12 PER CARTON STANDARD PACKAGE. CAUTION BURIED TELEPHONE LINE BELOW LEGEND. ORANGE TAPE COLOR [See More]
- Materials of Construction: Polyester; Plastic / Polymer
- Thickness: 0.0050
- Width: 3
- Color: Orange
from tesa tape, inc.
51571 is a double-sided tape with a non-woven backing. It is used for permanent mounting of metal and plastic materials, e.g. aluminium, polystyrene, polypropylene, ABS. The very thick layer of adhesive bonds extremely well on uneven surfaces and has a [See More]
- Materials of Construction: Plastic / Polymer
- Thickness: 0.0063
- Adhesive: Rubber
- Peel: 6.85 to 7.44
from Shurtape Technologies, LLC
General purpose grade UPVC film tape for lightweight bag sealing, banding, bundling and packaging applications, as well as for color-coding tasks. PP 808 is moisture-resistant and can withstand subfreezing temperatures. [See More]
- Materials of Construction: Plastic / Polymer; Polyvinyl Chloride; Rubber
- Width: 0.3543
- Adhesive: Pressure Sensitive; Rubber
- Thickness: 0.0021
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. General Purpose Acrylic Adhesive. Designed for sound deadening. Bonds great to Ether and Ester foams, plastics, ABS, lexan, stainless steel and glass. Common Applications. Decals. Escutcheons. Felt. Foam. Gasketing. Mounting Tape. Name Plates. Paper. Plastic Materials. [See More]
- Materials of Construction: Paper; Plastic / Polymer; Silicone
- Peel: 7.5
- Adhesive: Acrylic
- Temperature Resistance: 93.33
from L.H. Dottie Company
DETECTABLE TYPE. POLYETHYLENE MATERIAL. 1000 FT. 3 INCH. 5 MIL THICKNESS. 12 PER CARTON STANDARD PACKAGE. CAUTION BURIED CATV LINE BELOW LEGEND. ORANGE TAPE COLOR [See More]
- Materials of Construction: Polyester; Plastic / Polymer
- Thickness: 0.0050
- Width: 3
- Color: Orange
from tesa tape, inc.
51575 is a double-sided tape with a non-woven backing. It is coated with a water-borne acrylic adhesive offering high tack and high shear and temperature resistance. The special adhesive formulation ensures a good bond even on rough surfaces like cardb [See More]
- Materials of Construction: Plastic / Polymer
- Thickness: 0.0035
- Adhesive: Acrylic
- Peel: 1.81
from Shurtape Technologies, LLC
General purpose, corrosion-resistant PVC tape for use on under and above ground pipe installations. PW 100 pipe wrap tape offers excellent moisture resistance and conformability to protect metal and plastic piping. [See More]
- Materials of Construction: Plastic / Polymer; Polyvinyl Chloride; Rubber
- Width: 2 to 6
- Adhesive: Pressure Sensitive; Rubber
- Thickness: 0.0100
from Berry Plastics Corporation - Engineered Materials Division
Features. Excellent performance over a wide temperature range. Resists humidity. Excellent plasticizer-migration resistance. Excellent anchorage to ether or ester foams, EPDM sponge, and plastics including PE, TPO, ABS, and PP. Dimensionally stable liner is moisture resistant and excellent for... [See More]
- Materials of Construction: Paper; Plastic / Polymer; Silicone
- Peel: 8.75
- Adhesive: Acrylic
- Temperature Resistance: 93.33
from L.H. Dottie Company
DETECTABLE TYPE. POLYETHYLENE MATERIAL. 1000 FT. 3 INCH. 5 MIL THICKNESS. 12 PER CARTON STANDARD PACKAGE. CAUTION BURIED HIGH VOLTAGE LINE BELOW LEGEND. RED TAPE COLOR [See More]
- Materials of Construction: Polyester; Plastic / Polymer
- Thickness: 0.0050
- Width: 3
- Color: Red
from tesa tape, inc.
64958 is a white double-sided tape with a PE-foam backing and a synthetic rubber adhesive. 64958 features especially:Highly conformable PE-foamHigh immediate bonding strength even on rough or uneven surfacesHigh bonding strength at low mounting pressur [See More]
- Materials of Construction: Foam; Plastic / Polymer; Rubber
- Thickness: 0.0410
- Adhesive: Rubber
- Peel: 2.28
from Shurtape Technologies, LLC
SHATTERSTOP® safety mirror backing tape for use on mirror backs to prevent injury from glass particles and shards in the event of breakage. SS 501 bonds reliably to the back of the mirror and its corresponding mirror backing paint, features a bi-directional woven backing that provides excellent... [See More]
- Materials of Construction: Acrylic / Acrylate; Plastic / Polymer
- Thickness: 0.0060
- Adhesive: Acrylic; Pressure Sensitive
- Peel: 1.94
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. High tack, latex free adhesive that provides excellent bonding and good resistance to delamination. Common Applications. Medical Device Assembly. Medical Device Mounting. Medical-Transfers. Pulse Oximeter Sensors [See More]
- Materials of Construction: Paper; Plastic / Polymer; Silicone
- Peel: 10.62
- Adhesive: Rubber
- Application: Medical
from L.H. Dottie Company
DETECTABLE TYPE. POLYETHYLENE MATERIAL. 1000 FT. 3 INCH. 5 MIL THICKNESS. 12 PER CARTON STANDARD PACKAGE. CAUTION BURIED FIBER OPTIC LINE BELOW LEGEND. ORANGE TAPE COLOR [See More]
- Materials of Construction: Polyester; Plastic / Polymer
- Thickness: 0.0050
- Width: 3
- Color: Orange
from tesa tape, inc.
62932 foam tape offers an excellent longterm adhesive performance for demanding constructive applications at a small design gap. 62932 offers benefits for various industrial applications:Thin foam backing allows to implement a small design gapHigh imme [See More]
- Materials of Construction: Foam; Plastic / Polymer
- Thickness: 0.0200
- Adhesive: Acrylic
- Peel: 7.44 to 9.69
from Shurtape Technologies, LLC
Economy grade UPVC film tape for use with a hand dispenser to seal cartons with recycled fiber content, heavy ink coverage or rough surfaces. VP 719 offers high tack, is quick to apply without needing excessive rub-down, and is an excellent choice when moisture and subfreezing temperatures are... [See More]
- Materials of Construction: Plastic / Polymer; Polyvinyl Chloride; Rubber
- Width: 1.89
- Adhesive: Pressure Sensitive; Rubber
- Thickness: 0.0019
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. General purpose rubber adhesive. Adhesive has high peel, tack and shear performance. Air Side Adhesive. High peel, dry tack, low shear properties. Bonds well to rubber sponge and some foams. Plasticizer and oil migration resistant. Common Applications. Gasketing. HVAC. Trim. [See More]
- Materials of Construction: Paper; Plastic / Polymer; Silicone
- Peel: 6.25
- Adhesive: Rubber
- Temperature Resistance: 71.11
from L.H. Dottie Company
DETECTABLE TYPE. POLYETHYLENE MATERIAL. 1000 FT. 6 INCH. 5 MIL THICKNESS. 2 PER CARTON STANDARD PACKAGE. CAUTION BURIED ELECTRIC LINE BELOW LEGEND. RED TAPE COLOR [See More]
- Materials of Construction: Polyester; Plastic / Polymer
- Thickness: 0.0050
- Width: 6
- Color: Red
from tesa tape, inc.
62934 is a double-sided PE-foam tape for constructive mounting applications. It consists of a highly conformable PE-foam backing and a tackified acrylic adhesive.Product benefits:Versatile adhesive for high immediate adhesion on numerous substratesHigh [See More]
- Materials of Construction: Foam; Plastic / Polymer
- Thickness: 0.0320
- Adhesive: Acrylic
- Peel: 9.69
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. General purpose rubber adhesive. Adhesive has high peel, tack and shear performance. Air Side Adhesive. High peel, dry tack, low shear properties. Bonds well to rubber sponge and some foams. Plasticizer and oil migration resistant. Common Applications. Gasketing. HVAC. Metal... [See More]
- Materials of Construction: Paper; Polyester; Plastic / Polymer; Rubber; Silicone
- Peel: 6.25
- Adhesive: Acrylic; Rubber
- Temperature Resistance: 71.11
from L.H. Dottie Company
DETECTABLE TYPE. POLYETHYLENE MATERIAL. 1000 FT. 6 INCH. 5 MIL THICKNESS. 2 PER CARTON STANDARD PACKAGE. CAUTION BURIED TELEPHONE LINE BELOW LEGEND. ORANGE TAPE COLOR [See More]
- Materials of Construction: Polyester; Plastic / Polymer
- Thickness: 0.0050
- Width: 6
- Color: Orange
from tesa tape, inc.
4952 is a double-sided tape consisting of a conformable white closed cell PE-foam backing and a shear resistant modified acrylic adhesive. It is fully outdoor suitable. 4952 features especially:High immediate bonding strength on rough surfacesGood comp [See More]
- Materials of Construction: Foam; Plastic / Polymer
- Thickness: 0.0450
- Adhesive: Acrylic
- Peel: 3.69 to 4.56
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. Removable Acrylic Adhesive - Low peel and high shear properties. Used as a "removable" adhesive from glass, stainless steel, polished aluminum, etc. Air Side Adhesive. Cold Temperature Rubber Adhesive - Medium peel and shear with low tack properties. Bonds extremely well to... [See More]
- Materials of Construction: Paper; Polyester; Plastic / Polymer
- Peel: 1.25 to 4.19
- Adhesive: Acrylic
- Temperature Resistance: 71.11
from L.H. Dottie Company
DETECTABLE TYPE. POLYETHYLENE MATERIAL. 1000 FT. 6 INCH. 5 MIL THICKNESS. 2 PER CARTON STANDARD PACKAGE. CAUTION BURIED CATV LINE BELOW LEGEND. ORANGE TAPE COLOR [See More]
- Materials of Construction: Polyester; Plastic / Polymer
- Thickness: 0.0050
- Width: 6
- Color: Orange
from tesa tape, inc.
4316 is a finely cr êped paper masking tape. The product is thin and flexible and, therefore, suitable for all general masking applications, as well as oven drying applications up to a temperature of 100 deg C. [See More]
- Materials of Construction: Plastic / Polymer
- Thickness: 0.0055
- Adhesive: Rubber
- Peel: 2
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. Adhesive has excellent balance of peel, tack, and shear performance. The adhesive is also plasticizer migration resistant. Air Side Adhesive. Adhesive bonds well to plastics and most ether and ester polyurethane foam materials. Common Applications. Escutcheons. Gasketing. HVAC. [See More]
- Materials of Construction: Paper; Polyester; Plastic / Polymer; Silicone
- Peel: 3.44 to 6.88
- Adhesive: Acrylic; Rubber
- Temperature Resistance: 71.11
from L.H. Dottie Company
DETECTABLE TYPE. POLYETHYLENE MATERIAL. 1000 FT. 6 INCH. 5 MIL THICKNESS. 2 PER CARTON STANDARD PACKAGE. CAUTION BURIED HIGH VOLTAGE LINE BELOW LEGEND. RED TAPE COLOR [See More]
- Materials of Construction: Polyester; Plastic / Polymer
- Thickness: 0.0050
- Width: 6
- Color: Red
from tesa tape, inc.
51408 (Kapton ® backing with silicone adhesive) is a highly temperature-resistant and highly adhesive grade tape [See More]
- Materials of Construction: Plastic / Polymer; Rubber; Silicone
- Thickness: 0.0025
- Adhesive: Rubber; Silicone
- Peel: 1.25
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. General purpose medical grade acrylic adhesive. Adhesive has high tack for quick stick applications. Air Side Adhesive. General purpose medical grade acrylic adhesive. Adhesive has high tack for quick stick applications. Common Applications. Medical Device Assembly. Medical... [See More]
- Materials of Construction: Paper; Polyester; Plastic / Polymer; Silicone
- Peel: 2.38 to 3
- Adhesive: Acrylic
- Application: Medical
from L.H. Dottie Company
DETECTABLE TYPE. POLYETHYLENE MATERIAL. 1000 FT. 6 INCH. 5 MIL THICKNESS. 2 PER CARTON STANDARD PACKAGE. CAUTION BURIED FIBER OPTIC LINE BELOW LEGEND. ORANGE TAPE COLOR [See More]
- Materials of Construction: Polyester; Plastic / Polymer
- Thickness: 0.0050
- Width: 6
- Color: Orange
from tesa tape, inc.
50589 is a fineline masking tape with acrylic adhesive and high temperature resistance.no shrinking at high temperaturesconforms to the dimensional change during oven-dryingno edge lifting off and removable without leaving any residuesghosting free [See More]
- Materials of Construction: Plastic / Polymer
- Thickness: 0.0051
- Adhesive: Acrylic
- Peel: 0.9125
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. General Purpose Acrylic Adhesive - water white. Good peel, tack and shear properties. Used in graphic arts (nameplates, control panels, etc.), and healthcare apps. Bonds well to many types of rubber sponge. Air Side Adhesive. General Purpose Acrylic Adhesive - water white. Good... [See More]
- Materials of Construction: Paper; Polyester; Plastic / Polymer; Silicone
- Peel: 3.75
- Adhesive: Acrylic; Pressure Sensitive
- Temperature Resistance: 93.33
from L.H. Dottie Company
NON-DETECTABLE TYPE. POLYETHYLENE MATERIAL. 1000 FT. 3 INCH. 4 MIL THICKNESS. 12 PER CARTON STANDARD PACKAGE. CAUTION BURIED TELEPHONE LINE BELOW LEGEND. BLACK LEGEND COLOR. ORANGE TAPE COLOR. UT MODEL [See More]
- Materials of Construction: Polyester; Plastic / Polymer
- Thickness: 0.0040
- Width: 3
- Color: Orange
from tesa tape, inc.
4302 is a finely cr êped and good conformable paper masking tape, especially suitable for the highest requirements of automotive paintworks (water- or solvent based paints) followed by oven-drying.Paints and even critical filler systems adhere exc [See More]
- Materials of Construction: Plastic / Polymer; Rubber
- Thickness: 0.0067
- Adhesive: Rubber
- Peel: 2.25
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. General Purpose Acrylic Adhesive - water white. Good peel, tack and shear properties. Used in graphic arts (nameplates, control panels, etc.), and healthcare apps. Bonds well to many types of rubber sponge. Air Side Adhesive. Heat Sealable Adhesive - Foam bonding adhesive. Used... [See More]
- Materials of Construction: Paper; Polyester; Plastic / Polymer; Silicone
- Peel: 2.81 to 3.75
- Adhesive: Acrylic
- Temperature Resistance: 71.11
from L.H. Dottie Company
NON-DETECTABLE TYPE. POLYETHYLENE MATERIAL. 1000 FT. 3 INCH. 4 MIL THICKNESS. 12 PER CARTON STANDARD PACKAGE. CAUTION BURIED UTILITIES UNDERGROUND LEGEND. BLACK LEGEND COLOR. YELLOW TAPE COLOR. UT MODEL [See More]
- Materials of Construction: Polyester; Plastic / Polymer
- Thickness: 0.0040
- Width: 3
- Color: Yellow
from tesa tape, inc.
Premium repulpable single-sided creped paper tape, blue, white [See More]
- Materials of Construction: Plastic / Polymer
- Thickness: 0.0055
- Adhesive: Acrylic
- Temperature Resistance: 200