Hot Melt / Heat Activated Specialty Tapes
from Budnick Converting, Inc.
HP400 is a 2.5 mil, high performance grade, hot melt, biaxially oriented polypropylene tape. It is used for large, bulky and heavy cartons in packaging. [See More]
- Adhesive: Hot Melt, Heat Bond, or Thermally Activated; BOPP - Biaxially Oriented Polypropylene
- Thickness: 0.0025
- Materials of Construction: Plastic / Polymer
- Peel: 2.81
from Budnick Converting, Inc.
HP500 is a 3.0 mil, heavy duty grade hot melt biaxially oriented polypropylene film. It is used for extremely tough packaging applications. [See More]
- Adhesive: Hot Melt, Heat Bond, or Thermally Activated; BOPP - Biaxially Oriented Polypropylene
- Thickness: 0.0030
- Materials of Construction: Plastic / Polymer
- Peel: 3.31
from Budnick Converting, Inc.
CARTPET 3301 is a 3.0 Mil heavy duty polyester tape with an extremely aggressive high tack hot melt rubber adhesive that ensures instant holding power and provides a quick reliable seal when used for strip closure or sealing. [See More]
- Adhesive: Hot Melt, Heat Bond, or Thermally Activated; PET - Polyester
- Thickness: 0.0030
- Materials of Construction: Polyester; Plastic / Polymer
- Peel: 4.06
from Budnick Converting, Inc.
HP100 is a 1.6 mil, general purpose grade hot melt BOPP film packaging tape. It is used for packaging, sealing, bundling and repairing. [See More]
- Adhesive: Hot Melt, Heat Bond, or Thermally Activated; BOPP - Biaxially Oriented Polypropylene
- Thickness: 0.0016
- Materials of Construction: Plastic / Polymer
- Peel: 2.25
from Budnick Converting, Inc.
HP200 is a 1.9 mil, production grade hot melt, biaxilly oriented polypropylene tape. It is used for sealing, medium weight packaging, and bundling. [See More]
- Adhesive: Hot Melt, Heat Bond, or Thermally Activated; BOPP - Biaxially Oriented Polypropylene
- Thickness: 0.0019
- Materials of Construction: Plastic / Polymer
- Peel: 2.44
from Can-Do National Tape
Automotive Heat Bonding Acrylic Form Plus Tape. 3M ST1200 Black Acrylic Foam Plus Tape. 3M ™ Heat-Activated Acrylic Plus Tape ST1200 is a 1.20 mm (0.047 inch) thick, black acrylic foam tape, constructed with two different adhesives. The heat-activated adhesive on the non-liner side forms an... [See More]
- Adhesive: Hot Melt, Heat Bond, or Thermally Activated; Pressure Sensitive
- Materials of Construction: Foam
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. Elastomeric heat sealable adhesive. Adhesive bonds at temperatures between 200 to 250 °F. Common Applications. Label: identification [See More]
- Adhesive: Hot Melt, Heat Bond, or Thermally Activated
- Peel: 2.81
- Materials of Construction: Paper; Polyester; Plastic / Polymer; Silicone
- Temperature Resistance: 71.11
from Shurtape Technologies, LLC
High performance grade fiberglass reinforced strapping tape for heavy duty closing, strapping, packaging, bundling, unitizing, palletizing and L-Clip applications. GS 521 offers high tensile strength and good adhesion, quick stick and shock resistance to hold strong against the distribution network. [See More]
- Adhesive: Hot Melt, Heat Bond, or Thermally Activated; Pressure Sensitive; Rubber
- Width: 12 to 60
- Materials of Construction: Fiberglass / Glass; Filament; Plastic / Polymer; Rubber
- Thickness: 0.2480
from tesa tape, inc.
HAF 8400 is a double-sided thermosetting brown adhesive film without backing, that is based on phenolic resin and nitrile rubber. At room temperature HAF 8400 is not tacky. It is activated for pre-lamination by heat and starts to become tacky at 90 deg [See More]
- Adhesive: Hot Melt, Heat Bond, or Thermally Activated; Rubber
- Thickness: 0.0106
- Materials of Construction: Plastic / Polymer; Rubber
- Color: Brown
from Infinity Tapes, LLC
A line of Tamper Evident Tapes and Label stock designed to leave a message behind when removed from the plastic bag, corrugated box, or object it is applied to. When violated, a Hidden Graphic message appears. Tapes are Freon, dry ice resistant, moisture and elevated heat resistant – Hidden... [See More]
- Adhesive: Hot Melt, Heat Bond, or Thermally Activated
- Materials of Construction: BOPP (Polypropylene)
from Can-Do National Tape
3M ™ Double Sided Automotive Acrylic Foam Tape RT8012US is a 1.2mm (.048 inch) thick, medium-density, gray, pressure sensitive acrylic foam tape used for the attachment of automotive exterior trim parts such as body side moldings. It bonds to a variety of automotive substrates and Provides... [See More]
- Adhesive: Hot Melt, Heat Bond, or Thermally Activated; Pressure Sensitive
- Features: Double- Sided
from Shurtape Technologies, LLC
High performance grade hot melt packaging tape for higher speed, critical closure carton sealing of large, bulky or heavy content cartons. For use in manual or automated industrial sealing environments, particularly moderate to severe handling environments, HP 400® is designed with extra high... [See More]
- Adhesive: Hot Melt, Heat Bond, or Thermally Activated; Pressure Sensitive; Rubber
- Width: 1.89 to 2.83
- Materials of Construction: Plastic / Polymer; Rubber
- Thickness: 0.0025
from Can-Do National Tape
Automotive Heat Activated Acrylic Form Plus Tape. 3M 3412 Heat Activated Acrylic Foam Plus Tape. 3M ™ Heat-Activated Acrylic Plus Tape is a 1.20 mm (0.047 inch) thick, gray acrylic foam tape, constructed with two different adhesives. The heat-activated adhesive forms an immediate, consistent... [See More]
- Adhesive: Hot Melt, Heat Bond, or Thermally Activated; Pressure Sensitive
- Materials of Construction: Foam
from Shurtape Technologies, LLC
High performance grade hot melt packaging tape recommended for higher speed, critical closure carton sealing of large, bulky or heavy content cartons in manual or automated industrial sealing environments. Offering consistent unwind and an aggressive adhesive that keeps cartons secure, HP 460 is... [See More]
- Adhesive: Hot Melt, Heat Bond, or Thermally Activated; Pressure Sensitive; Rubber
- Width: 5.67 to 11.34
- Materials of Construction: Plastic / Polymer; Rubber
- Thickness: 0.0025