Double-Sided Specialty Tapes
from NADCO Tapes & Labels, Inc.
This product is a high-density cross-linked polyethylene foam tape coated on both sides with a high performance rubber-based adhesive. The adhesive system exhibits consistent quick stick sealing with excellent high shear properties. These foam tapes exhibit strong resistance to humidity, mild acids,... [See More]
- Features: Double- Sided
- Adhesive: Rubber
- Materials of Construction: Foam
- Thickness: 0.0630
from tesa tape, inc.
4900 consists of a transparent pure acrylic adhesive. The adhesive is transparent, ageing resistant and has a high initial tack. 4900 also withstands elevated temperatures. [See More]
- Features: Double- Sided; Transfer
- Adhesive: Acrylic
- Materials of Construction: Plastic / Polymer
- Thickness: 0.0020
from Shurtape Technologies, LLC
Professional grade, double-sided containment tape used for creating high-performance containment systems for restoration, abatement and remodeling tasks such as painting, cleaning, sanding, mold remediation, asbestos removal and more. Offering a premium grade painter's tape adhesive on one side for... [See More]
- Features: Double- Sided; Removable / Reusable
- Adhesive: Pressure Sensitive; Rubber; Differential Adhesive
- Materials of Construction: Paper; Rubber; Differential Adhesive
- Width: 1.89
from Can-Do National Tape
3M AFT 5344 is a medium density foam tape providing a balance of conformability and strength. The acrylic foam core has unique viscoelastic properties that allow it to elongate and relax when put under a load, thereby minimizing stress on the adhesive bond line. 3M AFT 5344 has AR-7 adhesive on the... [See More]
- Features: Double- Sided
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. Acrylic adhesive with good anchorage to various surfaces. Adhesion builds over time. Air Side Adhesive. Acrylic adhesive with good anchorage to various surfaces. Adhesion builds over time. Common Applications. Decals. Graphics. Mounting Tape. Name Plates [See More]
- Features: Double- Sided
- Adhesive: Acrylic
- Materials of Construction: Paper; Polyester; Plastic / Polymer; Silicone
- Peel: 3.44 to 4.06
from Owens Corning® FOAMGLAS® Insulation
PITTWRAP ® CF Tape is a thin, fire resistant film coated on both sides with an aggressive, cold weather acrylic pressure sensitive adhesive (PSA). A high performance tape designed as a self -adhesive closure system on the longitudinal lap of PITTWRAP ® CF jacketing on FOAMGLAS ® pipe... [See More]
- Features: Double- Sided; Fire Resistant
- Width: 1.5
- Adhesive: Pressure Sensitive
- Thickness: 0.0035
from Techsil Limited
A translucent hand tearable double sided tape from ITW Stokvis which provides good holding power and good performance at elevated temperatures. This tape comes with a tissue carrier, an acrylic adhesive with a paper silicone liner coated white. Product Benefits. Operating Temperature: -30 °C to... [See More]
- Features: Double- Sided
- Materials of Construction: Paper
from tesa tape, inc.
4961 consists of a natural rubber adhesive and special paper backing. The ”hard ” adhesive system provides good shear resistance and can also be removed without leaving adhesive residues. [See More]
- Features: Double- Sided
- Adhesive: Rubber
- Materials of Construction: Plastic / Polymer; Rubber
- Thickness: 0.0081
from Can-Do National Tape
The key feature of 3M AFT 5345 is AR-7 adhesive on both sides of the product. AR-7 offers a high level of adhesion to both the automotive paint system and the exterior trim part. The acrylic foam core has unique viscoelastic properties that allow it to elongate and relax when put under load, there... [See More]
- Features: Double- Sided
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. General Purpose Acrylic Adhesive. Designed for sound deadening. Bonds great to Ether and Ester foams, plastics, ABS, lexan, stainless steel and glass. Air Side Adhesive. General Purpose Acrylic Adhesive. Designed for sound deadening. Bonds great to Ether and Ester foams,... [See More]
- Features: Double- Sided
- Adhesive: Acrylic
- Materials of Construction: Paper; Polyester; Plastic / Polymer; Silicone
- Peel: 5.5 to 6.38
from Techsil Limited
A translucent hand tearable double sided tape from ITW Stokvis which provides good holding power and good performance at elevated temperatures. This tape comes with a tissue carrier, an acrylic adhesive with a paper silicone liner coated white. Product Benefits. Operating Temperature: -30 °C to... [See More]
- Features: Double- Sided
- Materials of Construction: Paper
from tesa tape, inc.
4987 is a translucent double-sided self-adhesive tape consisting of a non-woven backing and a tackified acrylic adhesive. 4987 features especially:Good shear resistanceA good conjunction of high initial tack and ultimate adhesion level even to rough su [See More]
- Features: Double- Sided
- Adhesive: Acrylic
- Materials of Construction: Plastic / Polymer
- Thickness: 0.0050
from Can-Do National Tape
3M AFT 5390 is used for applications where bonding surface contours are poorly matched and a thick foam is required. The acrylic foam core of 3M AFT 5390 has unique viscoelastic properties that allow it to elongate and relax when put under load, minimizing stress on the adhesive bond line. 3M AFT... [See More]
- Features: Double- Sided
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. General Purpose Acrylic Adhesive - water white. Good peel, tack and shear properties. Used in graphic arts (nameplates, control panels, etc.) applications. Bonds well to many types of rubber sponge. Air Side Adhesive. General Purpose Acrylic Adhesive - water white. Good peel,... [See More]
- Features: Double- Sided
- Adhesive: Acrylic
- Materials of Construction: Paper; Plastic / Polymer; Silicone
- Peel: 3.44
from Techsil Limited
D3051 is a white, hand tearable, double coated tissue tape with a solvent acrylic adhesive. This is a versatile tape used in many applications including splicing, plastic bag sealing, name plate bonding and seamless cardboard bonding. Within the Print & Graphics industry, D3051 is used on auto... [See More]
- Features: Double- Sided
- Materials of Construction: Paper
from tesa tape, inc.
4934 is a double-sided tape. It consists of a fabric backing with a thick, tacky adhesive coating. The synthetic rubber adhesive is solvent free. 4934 is a general purpose mounting tape. 4934 is easily hand tearable. [See More]
- Features: Double- Sided
- Adhesive: Rubber
- Materials of Construction: Cloth / Fabric; Plastic / Polymer; Rubber
- Thickness: 0.0087
from Can-Do National Tape
3M 9824 Clear Double Sided Film. 3M 9824 Double Coated Tape is a 6.3 mil tape with 340 High Tack Acrylic Adhesive and a 0.5 mil Clear Polyester Film (PET) carrier on a 3.2 mil White 55# Densified Kraft Paper (DK) liner. High tack. Excellent bonding to foam and other substrates. High adhesion to HSE... [See More]
- Features: Double- Sided
- Adhesive: Pressure Sensitive
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. General purpose rubber adhesive. Adhesive has high peel, tack and shear performance. Air Side Adhesive. High peel, dry tack, low shear properties. Bonds well to rubber sponge and some foams. Plasticizer and oil migration resistant. Common Applications. Gasketing. HVAC. Trim. [See More]
- Features: Double- Sided
- Adhesive: Rubber
- Materials of Construction: Paper; Plastic / Polymer; Silicone
- Peel: 6.25
from Techsil Limited
ITW Stokvis DST3014 double sided tissue tape 1000mm x 50m. This double sided tape consists of a paper tissue carrier and a modified acrylic dispersion adhesive. It has a good resistance against high temperatures, solvents and ageing. DSTS 3014 promotes very good adhesion, also to LSE substrates. [See More]
- Features: Double- Sided
- Materials of Construction: Paper
from tesa tape, inc.
4957 is a double-sided tape consisting of a very conformable closed cell PE-foam backing and a shear resistant modified acrylic adhesive. It is fully outdoor suitable and available in black and white color. 4957 features especially:High immediate bondi [See More]
- Features: Double- Sided
- Adhesive: Acrylic
- Materials of Construction: Foam; Plastic / Polymer
- Thickness: 0.0430
from Can-Do National Tape
3M AFT 5356 is thicker than other acrylic foam tapes and is used where there is greater mismatch between the trim part and the sheet metal of the vehicle. Typical applications for 3M AFT 5356 include attachment of body side moldings, claddings, roof ditch moldings, wheel flares, and tailgate appliqu... [See More]
- Features: Double- Sided
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. General purpose rubber adhesive. Adhesive has high peel, tack and shear performance. Air Side Adhesive. High peel, dry tack, low shear properties. Bonds well to rubber sponge and some foams. Plasticizer and oil migration resistant. Common Applications. Gasketing. HVAC. Metal... [See More]
- Features: Double- Sided
- Adhesive: Acrylic; Rubber
- Materials of Construction: Paper; Polyester; Plastic / Polymer; Rubber; Silicone
- Peel: 6.25
from tesa tape, inc.
4959 is a double-sided mounting and splicing tape equipped with a non-woven backing and coated with an acrylic adhesive of high tack and good shear strength. It is UV and ageing resistant and largely resistant to plasticizers. [See More]
- Features: Double- Sided
- Adhesive: Acrylic
- Materials of Construction: Plastic / Polymer
- Thickness: 0.0045
from Can-Do National Tape
3M ™ Pressure Sensitive Acrylic Foam Tape 5314 is a 0.76 mm (0.030 in) thick, gray, double-coated acrylic foam tape commonly used for the attachment of automotive exterior trim parts such as body side moldings. Unique foam core that provides stress relaxation when high application loads are... [See More]
- Features: Double- Sided
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. Removable Acrylic Adhesive - Low peel and high shear properties. Used as a "removable" adhesive from glass, stainless steel, polished aluminum, etc. Air Side Adhesive. Cold Temperature Rubber Adhesive - Medium peel and shear with low tack properties. Bonds extremely well to... [See More]
- Features: Double- Sided
- Adhesive: Acrylic
- Materials of Construction: Paper; Polyester; Plastic / Polymer
- Peel: 1.25 to 4.19
from tesa tape, inc.
51571 is a double-sided tape with a non-woven backing. It is used for permanent mounting of metal and plastic materials, e.g. aluminium, polystyrene, polypropylene, ABS. The very thick layer of adhesive bonds extremely well on uneven surfaces and has a [See More]
- Features: Double- Sided
- Adhesive: Rubber
- Materials of Construction: Plastic / Polymer
- Thickness: 0.0063
from Can-Do National Tape
3M AFT 5567 is thicker than other acrylic foam tapes and is used where there is greater mismatch between the trim part and the sheet metal of the vehicle. The acrylic foam core has unique viscoelastic properties that allow it to elongate and relax when put under a load, minimizing stress on the... [See More]
- Features: Double- Sided
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. Adhesive has excellent balance of peel, tack, and shear performance. The adhesive is also plasticizer migration resistant. Air Side Adhesive. Adhesive bonds well to plastics and most ether and ester polyurethane foam materials. Common Applications. Escutcheons. Gasketing. HVAC. [See More]
- Features: Double- Sided
- Adhesive: Acrylic; Rubber
- Materials of Construction: Paper; Polyester; Plastic / Polymer; Silicone
- Peel: 3.44 to 6.88
from tesa tape, inc.
51575 is a double-sided tape with a non-woven backing. It is coated with a water-borne acrylic adhesive offering high tack and high shear and temperature resistance. The special adhesive formulation ensures a good bond even on rough surfaces like cardb [See More]
- Features: Double- Sided
- Adhesive: Acrylic
- Materials of Construction: Plastic / Polymer
- Thickness: 0.0035
from Can-Do National Tape
3M ™ Double Sided Automotive Tape DC2011PET is a 1.1 mm (0.45 in) thick, black foam tape with a clear, low-stretch, polyester liner that has been silicone coated on both sides. This tape is designed for the attachment of nameplates, badges and emblems to the exterior of vehicles.Provides high... [See More]
- Features: Double- Sided
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. 0n-irritating medical grade acrylic with high tack and good shear properties. Air Side Adhesive. 0n-irritating medical grade acrylic with high tack and good shear properties. Common Applications. Diag0stic Test Strips & Devices. Medical Device Assembly. Medical Device... [See More]
- Features: Double- Sided
- Adhesive: Acrylic
- Materials of Construction: Polyester; Plastic / Polymer; Silicone
- Peel: 3.12 to 3.75
from tesa tape, inc.
64958 is a white double-sided tape with a PE-foam backing and a synthetic rubber adhesive. 64958 features especially:Highly conformable PE-foamHigh immediate bonding strength even on rough or uneven surfacesHigh bonding strength at low mounting pressur [See More]
- Features: Double- Sided
- Adhesive: Rubber
- Materials of Construction: Foam; Plastic / Polymer; Rubber
- Thickness: 0.0410
from Can-Do National Tape
3M ™ Double Sided Automotive Tape DC2008PET is a 0.8 mm (0.030 in) thick, black foam tape with a clear, low-stretch, polyester liner that has been silicone coated on both sides. This tape is designed for the attachment of nameplates, badges and emblems to the exterior of vehicles.Provides high... [See More]
- Features: Double- Sided
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. General purpose medical grade acrylic adhesive. Adhesive has high tack for quick stick applications. Air Side Adhesive. General purpose medical grade acrylic adhesive. Adhesive has high tack for quick stick applications. Common Applications. Medical Device Assembly. Medical... [See More]
- Features: Double- Sided
- Adhesive: Acrylic
- Materials of Construction: Paper; Polyester; Plastic / Polymer; Silicone
- Peel: 2.38 to 3
from tesa tape, inc.
62932 foam tape offers an excellent longterm adhesive performance for demanding constructive applications at a small design gap. 62932 offers benefits for various industrial applications:Thin foam backing allows to implement a small design gapHigh imme [See More]
- Features: Double- Sided
- Adhesive: Acrylic
- Materials of Construction: Foam; Plastic / Polymer
- Thickness: 0.0200
from Can-Do National Tape
3M ™ Double Sided Automotive Tape DC2005PET is a 0.5 mm (0.020 in) thick, black foam tape with a clear, low-stretch, polyester liner that has been silicone coated on both sides. This tape is designed for the attachment of nameplates, badges and emblems to the exterior of vehicles. It Provides... [See More]
- Features: Double- Sided
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. General Purpose Acrylic Adhesive - water white. Good peel, tack and shear properties. Used in graphic arts (nameplates, control panels, etc.), and healthcare apps. Bonds well to many types of rubber sponge. Air Side Adhesive. General Purpose Acrylic Adhesive - water white. Good... [See More]
- Features: Double- Sided
- Adhesive: Acrylic; Pressure Sensitive
- Materials of Construction: Paper; Polyester; Plastic / Polymer; Silicone
- Peel: 3.75
from tesa tape, inc.
4952 is a double-sided tape consisting of a conformable white closed cell PE-foam backing and a shear resistant modified acrylic adhesive. It is fully outdoor suitable. 4952 features especially:High immediate bonding strength on rough surfacesGood comp [See More]
- Features: Double- Sided
- Adhesive: Acrylic
- Materials of Construction: Foam; Plastic / Polymer
- Thickness: 0.0450
from Can-Do National Tape
3M ™ Die-Cuttable Tape DC2015PET is a 1.5 mm (0.060 in) thick, black foam tape with a clear, low-stretch, polyester liner that has been silicone coated on both sides. This tape is designed for the attachment of nameplates, badges and emblems to the exterior of vehicles. Provides high initial... [See More]
- Features: Double- Sided
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. General Purpose Acrylic Adhesive - water white. Good peel, tack and shear properties. Used in graphic arts (nameplates, control panels, etc.), and healthcare apps. Bonds well to many types of rubber sponge. Air Side Adhesive. Heat Sealable Adhesive - Foam bonding adhesive. Used... [See More]
- Features: Double- Sided
- Adhesive: Acrylic
- Materials of Construction: Paper; Polyester; Plastic / Polymer; Silicone
- Peel: 2.81 to 3.75