Acrylic / Acrylate Specialty Tapes

23 Results
ACXplus 20mil High Transparency -- 7054
from Budnick Converting, Inc.

ACXplus 7054 is a transparent acrylic core tape. It consists of a high-performance acrylic system and is primarily characterized by its bonding power, stress dissipation, and temperature and weather resistance. [See More]

  • Materials of Construction: Acrylic / Acrylate; Foam; Plastic / Polymer
  • Thickness: 0.0197
  • Adhesive: Acrylic Foam
ACXplus 40mil High Transparency -- 7055
from Budnick Converting, Inc.

ACXplus 7055 is a transparent acrylic core tape. It consists of a high-performance acrylic system and is primarily characterized by its bonding power, stress dissipation, and temperature and weather resistance. [See More]

  • Materials of Construction: Acrylic / Acrylate; Foam; Plastic / Polymer
  • Thickness: 0.0394
  • Adhesive: Acrylic Foam
ACXplus High Resistance -- 70725
from Budnick Converting, Inc.

tesa ® ACXplus 70725 is a black acrylic foam tape. It consist of a high-performance acrylic system and due to its unique components it combines a very good temperature resistance with an outstanding cold shock resistance. It is designed for permanent bonding applications especially in... [See More]

  • Materials of Construction: Acrylic / Acrylate; Foam; Plastic / Polymer
  • Thickness: 0.0945
  • Adhesive: Acrylic Foam
  • Peel: 2.66
ACXplus High Resistance -- 70740
from Budnick Converting, Inc.

tesa ® ACXplus 70740 is a black acrylic foam tape. It consists of a high-performance acrylic system and due to its unique components it combines a very good temperature resistance with an outstanding cold shock resistance. It is designed for permanent bonding applications especially in... [See More]

  • Materials of Construction: Acrylic / Acrylate; Foam; Plastic / Polymer
  • Thickness: 0.1535
  • Adhesive: Acrylic Foam
  • Peel: 3.54
ACXplus High Resistance -- 7078
from Budnick Converting, Inc.

tesa ACXplus 7078 is a black acrylic foam tape. It consists of a high-performance acrylic system, and due to its unique components, it combines a very good temperature resistance with an outstanding cold shock resistance. [See More]

  • Materials of Construction: Acrylic / Acrylate; Foam; Plastic / Polymer
  • Thickness: 0.0787
  • Adhesive: Acrylic Foam
  • Peel: 22.84
ACXplus High Transparency -- 7056
from Budnick Converting, Inc.

tesa ACXplus 7056 is a transparent acrylic core tape. It consists of a high-performance acrylic system and is primarily characterized by its bonding power, stress dissipation, and its temperature and weather resistance. [See More]

  • Materials of Construction: Acrylic / Acrylate; Foam; Plastic / Polymer
  • Thickness: 0.0591
  • Adhesive: Acrylic Foam
  • Peel: 15.42
ACXplus High Transparency -- 7058
from Budnick Converting, Inc.

tesa ACXplus 7058 is a transparent acrylic core tape. It consists of a high-performance acrylic system and is primarily characterized by its bonding power, stress dissipation, and its temperature and weather resistance. [See More]

  • Materials of Construction: Acrylic / Acrylate; Foam; Plastic / Polymer
  • Thickness: 0.0787
  • Adhesive: Acrylic Foam
  • Peel: 16.56
ACXplus Hight Resistance -- 70730
from Budnick Converting, Inc.

tesa ® ACXplus 70730 is a black acrylic foam tape. It consists of a high-performance acrylic system and due to its unique components it combines a very good temperature resistance with an outstanding cold shock resistance. It is designed for permanent bonding applications especially in... [See More]

  • Materials of Construction: Acrylic / Acrylate; Foam; Plastic / Polymer
  • Thickness: 0.1140
  • Adhesive: Acrylic Foam
  • Peel: 1.44
Norbond Clear Double-Sided Acrylic Core Tape -- A7200-120
from Budnick Converting, Inc.

Saint-Gobain NORBOND ® A7200-20 is a transparent, acrylic core tape with outstanding viscoelastic and adhesion properties. Virtually invisible after application, NORBOND ® A7200-120 satisfies special visual and design requirements when bonding to glass or clear surfaces. A7200-120 is... [See More]

  • Materials of Construction: Acrylic / Acrylate; Foam; Plastic / Polymer
  • Thickness: 0.1200
  • Adhesive: Acrylic Foam
Norbond Clear Double-Sided Acrylic Core Tape -- A7200-20
from Budnick Converting, Inc.

Saint-Gobain NORBOND ® A7200-20 is a transparent, acrylic core tape with outstanding viscoelastic and adhesion properties. Virtually invisible after application, NORBOND ® A7200-20 satisfies special visual and design requirements when bonding to glass or clear surfaces. A7200-20 is... [See More]

  • Materials of Construction: Acrylic / Acrylate; Foam; Plastic / Polymer
  • Thickness: 0.0200
  • Adhesive: Acrylic Foam
Norbond Clear Double-Sided Acrylic Core Tape -- A7200-40
from Budnick Converting, Inc.

Saint-Gobain NORBOND ® A7200-40 is a transparent, acrylic core tape with outstanding viscoelastic and adhesion properties. Virtually invisible after application, NORBOND ® A7200-40 satisfies special visual and design requirements when bonding to glass or clear surfaces. A7200-40 is... [See More]

  • Materials of Construction: Acrylic / Acrylate; Foam; Plastic / Polymer
  • Thickness: 0.0400
  • Adhesive: Acrylic Foam
Thermal Conductive Tape -- AT900A
from Shiu Li Technology Co., Ltd

LiPOLY AT900A is a thermally conductive tape, which uses glass fabrics as a base material. The thermal conductivity is 0.9W/m*K. The thermal conductivity and stickiness will increase when temperature and pressure rise. [See More]

  • Materials of Construction: Acrylic / Acrylate; Plastic / Polymer
  • Temperature Resistance: -60 to 120
  • Thickness: 0.1500 to 0.2500
AF 995CT Cold Temperature ASJ+ Tape -- AF 995CT
from Shurtape Technologies, LLC

All Service Jacket+ (ASJ+) tape for sealing butt joints on ductboard and pipe insulation wrapped with ASJ+ faced backing. Linered and tested in accordance with UL 723, AF 995CT is constructed with a white poly-scrim-foil backing that inhibits mold growth and is DECA free, in addition to an... [See More]

  • Materials of Construction: Acrylic / Acrylate
  • Width: 2.83 to 3.78
  • Adhesive: Acrylic; Pressure Sensitive
  • Thickness: 0.0083
Thermal Conductive Tape -- AT910
from Shiu Li Technology Co., Ltd

LiPOLY AT910 is a thermally conductive, UL94 V-0 thermally conductive tape. With a fiberglass reinforced layer and a thermal conductivity of 1.0 W/m*K, this product offers excellent performance and durability for the most demanding of applications. AT910 can be supplied in either a standard sheet or... [See More]

  • Materials of Construction: Acrylic / Acrylate; Plastic / Polymer
  • Temperature Resistance: -60 to 120
  • Thickness: 0.0059 to 0.0098
AP 15 Label Protection Acrylic Packaging Tape -- AP 015
from Shurtape Technologies, LLC

Label protection acrylic packaging tape for defending shipping labels and other printed surfaces against weather and handling. Offering high clarity and UV resistance, AP 15 adds an additional layer of protection to keep critical information intact. [See More]

  • Materials of Construction: Acrylic / Acrylate; Plastic / Polymer
  • Width: 3.78 to 5.67
  • Adhesive: Acrylic; Pressure Sensitive
  • Thickness: 0.0016
AP 401® High Performance Grade Acrylic Packaging Tape -- AP 401
from Shurtape Technologies, LLC

High performance grade acrylic packaging tape for heavy duty manual and automated industrial sealing of cartons exposed to rough handling and load stress. With excellent quick stick and superior clarity, AP 401® delivers performance you can count on in a wide range of applications, environments and... [See More]

  • Materials of Construction: Acrylic / Acrylate; Plastic / Polymer
  • Width: 1.89 to 2.83
  • Adhesive: Acrylic; Pressure Sensitive
  • Thickness: 0.0025
HW 300 Housewrap/Sheathing Tape -- HW 300
from Shurtape Technologies, LLC

A closure tape for sealing seams on all types of housewrap, sheathing, insulation and vapor barrier materials used in residential and commercial construction applications. CCMC-Certified HW 300 can be applied in vast temperature ranges and in humid conditions, and combines the high shear and... [See More]

  • Materials of Construction: Acrylic / Acrylate
  • Width: 2.36
  • Adhesive: Acrylic; Pressure Sensitive
  • Thickness: 0.0030
JLAR Clear To The Core Solvent-Based Acrylic Packaging Tape -- JLAR
from Shurtape Technologies, LLC

Clear to the core solvent-based acrylic packaging tape for overlamination and label protection, as well as for light duty packaging, paper repair and mending, and holding applications. JLAR is a glossy, brilliantly clear film tape that dispenses effortlessly from counter and desk dispensers. [See More]

  • Materials of Construction: Acrylic / Acrylate; Plastic / Polymer
  • Width: 0.5000 to 1
  • Adhesive: Acrylic; Pressure Sensitive
  • Thickness: 0.0026
LS 300 UV-Resistant Line Set Tape -- LS 300
from Shurtape Technologies, LLC

UV-resistant line set tape for taping outdoor HVAC components. An economical solution that holds strong outdoors, LS 300 is durable, easy to unwind and can be applied in a variety of temperature ranges and used in humid conditions. [See More]

  • Materials of Construction: Acrylic / Acrylate
  • Width: 1.89
  • Adhesive: Acrylic; Pressure Sensitive
  • Thickness: 0.0029
MJ 100 Fiberglass Mesh Tape -- MJ 100
from Shurtape Technologies, LLC

Open weave fiberglass mesh tape used for reinforcing joints, seams and connections when paint-on mastic is used in HVAC applications, and can also be applied to drywall seams before the application of joint compound. MJ 100 drywall tape is self-adhering and offers superior strength compared to... [See More]

  • Materials of Construction: Acrylic / Acrylate
  • Width: 1.89 to 3
  • Adhesive: Acrylic; Pressure Sensitive
  • Thickness: 0.0090
PP 807 Premium Grade Solvent-Based Acrylic General Purpose and Label Protection Tape -- PP 807
from Shurtape Technologies, LLC

Premium grade solvent-based acrylic general purpose and label protection tape used for protecting labels and handling instructions, as well as for industrial and production laminating, joining, covering and protecting jobs. PP 807 resists bacteria, fungi, solvents, weathering and yellowing, and... [See More]

  • Materials of Construction: Acrylic / Acrylate; Plastic / Polymer
  • Width: 4 to 6
  • Adhesive: Acrylic; Pressure Sensitive
  • Thickness: 0.0018
RT 700 Clear Repair Tape -- RT 700/T-REX®
from Shurtape Technologies, LLC

Clear repair tape used indoors and out for quick and discreet repairs to a variety of surfaces, including those that require a water-resistant seal. T-REX® / RT 700 Clear Repair Tape is engineered for versatility and conformability, delivering an all-weather, crystal clear construction with... [See More]

  • Materials of Construction: Acrylic / Acrylate
  • Width: 1.89
  • Adhesive: Acrylic; Pressure Sensitive
  • Thickness: 0.0068
SS 501 SHATTERSTOP® Safety Mirror Backing Tape -- SS 501
from Shurtape Technologies, LLC

SHATTERSTOP® safety mirror backing tape for use on mirror backs to prevent injury from glass particles and shards in the event of breakage. SS 501 bonds reliably to the back of the mirror and its corresponding mirror backing paint, features a bi-directional woven backing that provides excellent... [See More]

  • Materials of Construction: Acrylic / Acrylate; Plastic / Polymer
  • Thickness: 0.0060
  • Adhesive: Acrylic; Pressure Sensitive
  • Peel: 1.94