Paper Specialty Tapes

78 Results
Axial Sequencing/Bandoliering Tape -- 53131
from Budnick Converting, Inc.

53131 is a 6.6 mil, medium grade paper tape designed for bandoliering. It used primarily in the sequencing of axial leaded components such as capacitors, resistors and diodes. [See More]

  • Materials of Construction: Paper
  • Thickness: 0.0066
  • Adhesive: Crepe Paper
  • Peel: 2.12
Bleached Flatback Carton Sealing Tape -- 538
from Budnick Converting, Inc.

538 is a 8.2 mil flatback paper, carton sealing tape. [See More]

  • Materials of Construction: Paper
  • Thickness: 0.0082
  • Adhesive: Flatback Paper
  • Peel: 4.69
Checkbook & Coupon Binding Tape -- 543
from Budnick Converting, Inc.

543 is a 5 mil, medium crepe designed for the chequebook binding industry. [See More]

  • Materials of Construction: Paper
  • Thickness: 0.0050
  • Adhesive: Crepe Paper
  • Peel: 2.25
Colored Flatback -- PF2
from Budnick Converting, Inc.

PF2 is a 5.8 mil, flatback paper tape used for a variety of packaging, splicing and tabbing applications. [See More]

  • Materials of Construction: Paper
  • Thickness: 0.0058
  • Adhesive: Flatback Paper
  • Peel: 1.88
Colored Paper Tape -- 256
from Budnick Converting, Inc.

3M256 is a colored flatstock tape for masking, bundling, holding, and splicing operations needing colors for identification. [See More]

  • Materials of Construction: Paper
  • Thickness: 0.0067
  • Adhesive: Flatback Paper
  • Peel: 1.56
Colored Paper Tape -- PM2
from Budnick Converting, Inc.

PM2 is a 6 mil, flatback tape used in carton sealing. [See More]

  • Materials of Construction: Paper
  • Thickness: 0.0060
  • Adhesive: Flatback Paper
  • Peel: 3.56
Double Coated Crepe Paper -- 3589
from Budnick Converting, Inc.

3589 is a 3.5 mil, crepe paper tape used in general purpose applications. [See More]

  • Materials of Construction: Paper
  • Thickness: 0.0060
  • Adhesive: Crepe Paper
  • Peel: 5
Double Coated Crepe Paper Tape -- DCPAPER 3522
from Budnick Converting, Inc.

DCPAPER 3522 is a 7.0mil (10.2 mil with liner) double coated paper tape that consists of a 5 mil high quality saturated crepe paper coated on both sides with a high tack, high shear, hot melt rubber adhesive. The adhesive is wound on a 3.2mil super calendared white siliconized paper liner. [See More]

  • Materials of Construction: Paper
  • Thickness: 0.0070
  • Adhesive: Crepe Paper
  • Peel: 6.25
Double Coated Crepe Paper with Crepe Liner -- DCPAPER 3525
from Budnick Converting, Inc.

DCPAPER 3525 is a 4.3 mil crepe paper coated on both sides with an aggressive natural rubber/resin adhesive. [See More]

  • Materials of Construction: Paper
  • Thickness: 0.0060
  • Adhesive: Crepe Paper
  • Peel: 2.94
Double Coated Flatback Paper Tape -- DCPAPER 3521
from Budnick Converting, Inc.

DCPAPER 3521 is a 7.0 mil (12 mil with liner) double coated paper tape consisting of flatback paper coated on both sides with a high shear, aggressive solvent-based natural rubber resin adhesive system that bonds well to almost any surface. [See More]

  • Materials of Construction: Paper
  • Thickness: 0.0070
  • Adhesive: Flatback Paper
  • Peel: 3.25
Double Coated Paper -- IB1690
from Budnick Converting, Inc.

IB1690 is a 3.7 mil, light weight paper coated on each side with a rubber adhesive. [See More]

  • Materials of Construction: Paper
  • Thickness: 0.0037
  • Adhesive: Flatback Paper
  • Peel: 7
Double Coated Paper Tape -- 401M
from Budnick Converting, Inc.

401M is a 9.0 mil, solvent-free, double coated rubber backed tape ideal for bonding a variety of similar and dissimilar materials. [See More]

  • Materials of Construction: Paper
  • Thickness: 0.0090
  • Adhesive: Crepe Paper
Double Coated Paper Tape -- 410B
from Budnick Converting, Inc.

A 5.0 mil. double coated rubber tape with 850 paper adhesive ideal for bonding a variety of similar and dissimilar materials such as rubbers, metals, woods, glass, papers, paints and many plastics. [See More]

  • Materials of Construction: Paper
  • Thickness: 0.0050
  • Adhesive: Crepe Paper
Double Coated Paper Tape -- 591
from Budnick Converting, Inc.

591 is a 7.0 mil, flatback paper used primarily in the manufacture and repair of golf club grips. [See More]

  • Materials of Construction: Paper
  • Thickness: 0.0070
  • Adhesive: Flatback Paper
  • Peel: 3.25
Double Coated Paper Tape -- 880
from Budnick Converting, Inc.

880 is a 6.5mil, paper tape engineered for use in securing the longitudinal lap of pipe covering jackets. It replaces liquid adhesives to complete the vapor barrier. [See More]

  • Materials of Construction: Paper
  • Thickness: 0.0065
  • Adhesive: Crepe Paper
  • Peel: 4
Double Coated Paper Tape -- DCPAPER 3524
from Budnick Converting, Inc.

DCPAPER 3524 is a 6.7 mil (0.17mm) agressive double coated paper tape consisting of a 4mil white paper coated on both sides with an aggressive modified solvent free water based acrylic adhesive on a gold siliconized paper liner. This adhesive offers good direct and durable adhesive strength and... [See More]

  • Materials of Construction: Paper
  • Thickness: 0.0067
  • Adhesive: Crepe Paper
  • Peel: 5.5
Double Coated Tape with a Paper Backing -- 4961
from Budnick Converting, Inc.

A specially impregnated paper backing and rubber adhesive creates a good shear resistance splicing [See More]

  • Materials of Construction: Paper
  • Thickness: 0.0092
  • Adhesive: Flatback Paper
  • Peel: 3.38
Medium Flatback Tape -- 534
from Intertape Polymer Group, Inc.

Intertape ™ brand Flatback Tape is designed for superior performance in a variety of packaging, splicing and tabbing applications. They provide a quick positive seal under a wide range of temperature and humidity conditions. [See More]

  • Materials of Construction: Paper
  • Thickness: 0.0071
  • Adhesive: Pressure Sensitive; Rubber
  • Peel: 3.12
Double Coated Crepe Paper
from Can-Do National Tape

Double Coated Crepe Paper on both sides with a synthetic rubber based adhesive. A high quality saturated crepe paper coated on both sides with a ultra high tack and moderate shear properties. Supplied on a 60# silicone treated release paper. Custom slit to width [See More]

  • Materials of Construction: Paper
  • Features: Double- Sided
  • Adhesive: Pressure Sensitive
Cohesive Tape -- 17623
from Qosina Corp.

Qosina is a leading supplier of Cohesive Tape, Latex Free with 1 inch Wide; 2,000 foot Roll (25.4 mm; 610 m). Get fast shipping and volume discounts on Tubing Accessories parts. [See More]

  • Materials of Construction: Paper; Kraft Paper, Cohesive
  • Width: 1
Glass Protection Film
from Surface Armor LLC

Glass Protection Film. By its nature, glass is extremely fragile. Even heavy-duty tempered glass can scratch, mar, swirl, etch or haze with handling and exposure. This makes working with glass a challenge. Each step of a glass product ’s life cycle represents a new danger to the glass itself. [See More]

  • Materials of Construction: Paper; Polyester; Plastic / Polymer; Polyvinyl Chloride; Polypropylene
  • Features: Abrasion / Scratch Resistant; Single; Protective; Removable / Reusable; Transparent; UV or Weather Resistant
Polyke Single-Coated Medical Woven Fabric Tape -- 2696P
from Berry Plastics Corporation - Engineered Materials Division

Liner Side Adhesive. Rubber based adhesive with high tack and high adhesion for excellent long term performance. Common Applications. Medical Device Assembly. Medical Device Mounting. Medical-Woven Fabrics. Patient Monitoring. Pulse Oximeter Sensors [See More]

  • Materials of Construction: Cloth / Fabric; Paper; Plastic / Polymer; Silicone
  • Peel: 9.38
  • Adhesive: Rubber
  • Application: Medical
CP88 Autoclave Tape
from NADCO Tapes & Labels, Inc.

A paper crepe tape specially imprinted with a diagonal stripe that will darken indicating that steam sterilization process in complete. [See More]

  • Materials of Construction: Paper
  • Thickness: 0.0060
  • Adhesive: Rubber
  • Peel: 2.25
CF 740 High Performance Grade, High Temperature, Medium-High Adhesion Masking Tape -- CF 740
from Shurtape Technologies, LLC

High performance grade, medium-high adhesion masking tape for demanding industrial applications in the transportation and metal fabrication industries, as well as for EPDM rubber insulation protection. CF 740 is built to withstand high temperatures up to 350 F and removes cleanly with no residue or... [See More]

  • Materials of Construction: Paper; Rubber
  • Width: 0.7087 to 1.89
  • Adhesive: Pressure Sensitive; Rubber
  • Thickness: 0.0063
Stokvis D3051 Double Sided Tissue Tape 12mm x 50m -- SVTA22189
from Techsil Limited

A translucent hand tearable double sided tape from ITW Stokvis which provides good holding power and good performance at elevated temperatures. This tape comes with a tissue carrier, an acrylic adhesive with a paper silicone liner coated white. Product Benefits. Operating Temperature: -30 °C to... [See More]

  • Materials of Construction: Paper
  • Features: Double- Sided
Medium Flatback Tape -- 539
from Intertape Polymer Group, Inc.

Intertape ™ brand Flatback Tape is designed for superior performance in a variety of packaging, splicing and tabbing applications. They provide a quick positive seal under a wide range of temperature and humidity conditions. [See More]

  • Materials of Construction: Paper
  • Thickness: 0.0071
  • Adhesive: Pressure Sensitive; Rubber
  • Peel: 3.75
Double Coated Tissue Tape
from Can-Do National Tape

Double Coated Tissue Tape with a high tack synthetic rubber adhesive system. This is a lightweight tissue coated on both sides with a high tack, dead load synthetic-based adhesive system with an easy release polysilicone liner. It offers more strength than adhesive transfer tapes and is recommended... [See More]

  • Materials of Construction: Paper
  • Features: Double- Sided
  • Adhesive: Pressure Sensitive
Laminate Surface Protection Film
from Surface Armor LLC

Laminate Surfaces. The use of laminates is very common for countertops, construction panels, cabinetry, flooring and laminate-surfaced furniture but a single scratch, nick or stain can destroy the look and value of the item. Laminates can be damaged during: Lamination. Cutting. Routing. Coating. [See More]

  • Materials of Construction: Paper; Polyester; Plastic / Polymer; Polyvinyl Chloride; Polypropylene
  • Features: Abrasion / Scratch Resistant; Single; Protective; Removable / Reusable; Transparent; UV or Weather Resistant
Polyken Acrylic Adhesive Transfer Tape -- 3000-2
from Berry Plastics Corporation - Engineered Materials Division

Liner Side Adhesive. General Purpose Acrylic Adhesive. Designed for sound deadening. Bonds great to Ether and Ester foams, plastics, ABS, lexan, stainless steel and glass. Common Applications. Decals. Gasketing. Mounting Tape. Name Plates. Plastic Materials. Sound Damping. Trim. Vibration Control. [See More]

  • Materials of Construction: Paper; Plastic / Polymer; Silicone
  • Peel: 6.25
  • Adhesive: Acrylic
  • Temperature Resistance: 93.33
Masking/Paper Tapes -- Photographic Masking Tape
from NADCO Tapes & Labels, Inc.

A versatile, reliable tape for use in photo studios, film processing laboratories, as well as in home dark rooms. Recommended for use as a chart tape. Engineered expressly for quality photographic reproduction work cropping and edging negative for contact printing. Sealing camera bellow and film... [See More]

  • Materials of Construction: Paper
  • Application: Masking Tape
  • Adhesive: Rubber
  • Features: Single
CP 327 Blue Containment Tape -- CP 327
from Shurtape Technologies, LLC

Premium grade blue containment tape for use on interior and exterior walls, glass, vinyl, metal and wood, when building containment systems for restoration, remodeling, remediation and abatement jobs. Built for strength and durability, CP 327 features a synthetic rubber-based adhesive that prevents... [See More]

  • Materials of Construction: Paper; Rubber
  • Width: 1.42 to 2.83
  • Adhesive: Pressure Sensitive; Rubber
  • Thickness: 0.0056
Stokvis D3051 Double Sided Tissue Tape 15mm x 50m -- SVTA22188
from Techsil Limited

A translucent hand tearable double sided tape from ITW Stokvis which provides good holding power and good performance at elevated temperatures. This tape comes with a tissue carrier, an acrylic adhesive with a paper silicone liner coated white. Product Benefits. Operating Temperature: -30 °C to... [See More]

  • Materials of Construction: Paper
  • Features: Double- Sided
Medium Flatback Tape -- PM2
from Intertape Polymer Group, Inc.

Intertape ™ brand Flatback Tape is designed for superior performance in a variety of packaging, splicing and tabbing applications. They provide a quick positive seal under a wide range of temperature and humidity conditions. [See More]

  • Materials of Construction: Paper
  • Thickness: 0.0059
  • Adhesive: Pressure Sensitive; Rubber
  • Peel: 3.56
Kraft Paper Adhesive Tape
from Can-Do National Tape

Kraft Flatback Tape. A moisture resistant kraft flatback paper tape with an aggressive, pressure-sensitive natural/synthetic rubber adhesive. Desinged to offer a positive, attractive seal and excellent adhesion to minimize carton sealing failures and prevent pilferage. Excellent balance of machine... [See More]

  • Materials of Construction: Paper
  • Width: 59
  • Adhesive: Pressure Sensitive
Metal Protection Film
from Surface Armor LLC

Metal Surfaces. Metallic surfaces are not immune to damage and wear, especially during the fabrication and finishing processes. Metal surfaces can be marred by chatter marks, scratches or swirls, or contaminated by overspray, solvents, dust and the like. Potential hazards to your metal surfaces... [See More]

  • Materials of Construction: Paper; Polyester; Plastic / Polymer; Polyvinyl Chloride; Polypropylene
  • Features: Abrasion / Scratch Resistant; Single; Protective; Removable / Reusable; Transparent; UV or Weather Resistant
Polyken Acrylic Double-Coated Tape -- 2896B
from Berry Plastics Corporation - Engineered Materials Division

Liner Side Adhesive. Acrylic adhesive with good anchorage to various surfaces. Adhesion builds over time. Air Side Adhesive. Acrylic adhesive with good anchorage to various surfaces. Adhesion builds over time. Common Applications. Decals. Graphics. Mounting Tape. Name Plates [See More]

  • Materials of Construction: Paper; Polyester; Plastic / Polymer; Silicone
  • Peel: 3.44 to 4.06
  • Adhesive: Acrylic
  • Temperature Resistance: 71.11
CP 400 High Performance Grade, Moderate Temperature, Medium-High Adhesion Masking Tape -- CP 400
from Shurtape Technologies, LLC

High performance grade, medium-high adhesion masking tape for use in moderate temperatures in the transportation and metal fabrication industries. For use in temperatures up to 200 F, CP 400 is a user-friendly, economical tape solution that delivers sharp paint lines, clean removal and consistent... [See More]

  • Materials of Construction: Paper; Rubber
  • Width: 0.9449 to 1.89
  • Adhesive: Pressure Sensitive; Rubber
  • Thickness: 0.0057
Stokvis D3051 Double Sided Tissue Tape 6mm x 50m -- SVTA22187
from Techsil Limited

D3051 is a white, hand tearable, double coated tissue tape with a solvent acrylic adhesive. This is a versatile tape used in many applications including splicing, plastic bag sealing, name plate bonding and seamless cardboard bonding. Within the Print & Graphics industry, D3051 is used on auto... [See More]

  • Materials of Construction: Paper
  • Features: Double- Sided
Premium Flatback Tape -- 538
from Intertape Polymer Group, Inc.

Intertape ™ brand Flatback Tape is designed for superior performance in a variety of packaging, splicing and tabbing applications. They provide a quick positive seal under a wide range of temperature and humidity conditions. [See More]

  • Materials of Construction: Paper
  • Thickness: 0.0079
  • Adhesive: Pressure Sensitive
  • Peel: 4.38
Kraft Paper Moisture Resistant Tape
from Can-Do National Tape

Kraft Paper Tape, CDNT 5342. CDNT 5342 Kraft Flatback Paper Tape. General purpose tape for a variety of substrates. Very high adhesion and Kraft flatback paper with synthetic rubber-based adhesive. ASTM D 6123/D 6123M-97 (2012), Type II Strong, flexible and conformable backing. High... [See More]

  • Materials of Construction: Paper
  • Width: 2
  • Adhesive: Pressure Sensitive
Plastic Surface Protection Film
from Surface Armor LLC

Plastic Surfaces. Plastics are everywhere! From large-scale flat sheet stock to molded containers, appliances and electronic devices, plastic has been there, done that. But to keep plastic surfaces safe, from the factory floor to the customer ’s hands, careful handling is needed. Scratches,... [See More]

  • Materials of Construction: Paper; Polyester; Plastic / Polymer; Polyvinyl Chloride; Polypropylene
  • Features: Abrasion / Scratch Resistant; Single; Protective; Removable / Reusable; Transparent; UV or Weather Resistant
Polyken Acrylic Double-Coated Tape -- 33M7H
from Berry Plastics Corporation - Engineered Materials Division

Liner Side Adhesive. General Purpose Acrylic Adhesive. Designed for sound deadening. Bonds great to Ether and Ester foams, plastics, ABS, lexan, stainless steel and glass. Air Side Adhesive. General Purpose Acrylic Adhesive. Designed for sound deadening. Bonds great to Ether and Ester foams,... [See More]

  • Materials of Construction: Paper; Polyester; Plastic / Polymer; Silicone
  • Peel: 5.5 to 6.38
  • Adhesive: Acrylic
  • Temperature Resistance: 93.33
CP 450 High Performance Grade, Moderate Temperature, Medium-High Adhesion Masking Tape -- CP 450
from Shurtape Technologies, LLC

High performance grade, medium-high adhesion masking tape designed for demanding applications in the transportation, marine and metal fabrication industries, as well as for wet sanding. CP 450 features a rubber-based adhesive and solvent- and moisture-resistant crepe paper backing that resists paint... [See More]

  • Materials of Construction: Paper; Rubber
  • Width: 0.7087 to 1.89
  • Adhesive: Pressure Sensitive; Rubber
  • Thickness: 0.0069
Stokvis D3051 Hand Tearable Tissue Tape 25mm x 50m -- SVTA22245
from Techsil Limited

A translucent hand tearable double sided tape from ITW Stokvis which provides good holding power and good performance at elevated temperatures. This tape comes with a tissue carrier, an acrylic adhesive with a paper silicone liner coated white. Product Benefits. Operating Temperature: -30 °C to... [See More]

  • Materials of Construction: Paper
  • Features: Single
Premium Flatback Tape -- PS1
from Intertape Polymer Group, Inc.

Intertape ™ brand Flatback Tape is designed for superior performance in a variety of packaging, splicing and tabbing applications. They provide a quick positive seal under a wide range of temperature and humidity conditions. [See More]

  • Materials of Construction: Paper
  • Thickness: 0.0094
  • Adhesive: Pressure Sensitive; Rubber
  • Peel: 3.88
Stainless Steel Protection Film
from Surface Armor LLC

Stainless Steel Protection Film. With stainless steel, finish is everything. Whether you are looking for a brushed, bright annealed or mirror appearance, a single scratch can ruin the value of your product and cut through the protective surface layer which gives “stainless ” its name. [See More]

  • Materials of Construction: Paper; Polyester; Plastic / Polymer; Polyvinyl Chloride; Polypropylene
  • Features: Abrasion / Scratch Resistant; Single; Protective; Removable / Reusable; Transparent; UV or Weather Resistant
Polyken Acrylic Double-Coated Tape -- 833I
from Berry Plastics Corporation - Engineered Materials Division

Liner Side Adhesive. General Purpose Acrylic Adhesive - water white. Good peel, tack and shear properties. Used in graphic arts (nameplates, control panels, etc.) applications. Bonds well to many types of rubber sponge. Air Side Adhesive. General Purpose Acrylic Adhesive - water white. Good peel,... [See More]

  • Materials of Construction: Paper; Plastic / Polymer; Silicone
  • Peel: 3.44
  • Adhesive: Acrylic
  • Temperature Resistance: 93.33
CP 500 High Performance Grade, High Temperature, Medium-High Adhesion Masking Tape -- CP 500
from Shurtape Technologies, LLC

High performance grade, medium-high adhesion masking tape for high temperature painting in the transportation industry and for wet sanding applications. An easy-to-unwind, quick-stick tape that resists solvents, CP 500 delivers sharp paint lines, removes cleanly without residue or paint flake, and... [See More]

  • Materials of Construction: Paper; Rubber
  • Width: 0.7087 to 1.89
  • Adhesive: Pressure Sensitive; Rubber
  • Thickness: 0.0058
Stokvis D3051 Hand Tearable Tissue Tape 38mm x 50m -- SVTA22193
from Techsil Limited

A translucent hand tearable double sided tape from ITW Stokvis which provides good holding power and good performance at elevated temperatures. This tape comes with a tissue carrier, an acrylic adhesive with a paper silicone liner coated white. Product Benefits. Operating Temperature: -30 °C to... [See More]

  • Materials of Construction: Paper
  • Features: Single
Premium Flatback Tape -- PS3
from Intertape Polymer Group, Inc.

Intertape ™ brand Flatback Tape is designed for superior performance in a variety of packaging, splicing and tabbing applications. They provide a quick positive seal under a wide range of temperature and humidity conditions. [See More]

  • Materials of Construction: Paper
  • Thickness: 0.0079
  • Adhesive: Pressure Sensitive
  • Peel: 4.88
Stone Surface Protection Film
from Surface Armor LLC

Stone Surfaces. Contractors, homeowners and remodelers today have discriminating tastes when it comes to stonework, tile, marble and rock. Kitchens are fitted with granite or solid surface counters. Grand entries have carved limestone, ceramic or marble tiles. Corporate front offices often have the... [See More]

  • Materials of Construction: Paper; Polyester; Plastic / Polymer; Polyvinyl Chloride; Polypropylene
  • Features: Abrasion / Scratch Resistant; Single; Protective; Removable / Reusable; Transparent; UV or Weather Resistant
Polyken Acrylic Transfer Adhesive Tape -- 2253A
from Berry Plastics Corporation - Engineered Materials Division

Liner Side Adhesive. High Heat Resistant Acrylic Adhesive - High peel and tack values. Good shear properties. Bonds well to many surfaces including molded nylon and polypropylene. 0n-fogging. Common Applications. Gasket materials. Mounting Tape. Paper. Plastic Materials. Rubber Sponge. Sound... [See More]

  • Materials of Construction: Paper; Plastic / Polymer; Silicone
  • Peel: 3.12
  • Adhesive: Acrylic
  • Temperature Resistance: 93.33
CP 650 High Performance Grade, High Temperature, Medium-High Adhesion Masking Tape -- CP 650
from Shurtape Technologies, LLC

High performance grade, medium-high adhesion masking tape designed for demanding, high temperature painting applications in the transportation industry. A user-friendly tape solution, CP 650 unwinds smoothly, withstands temperatures up to 325 F, and offers warm or cold removal with no adhesive... [See More]

  • Materials of Construction: Paper; Rubber
  • Width: 0.7087 to 1.89
  • Adhesive: Pressure Sensitive; Rubber
  • Thickness: 0.0066
Stokvis D3051 Hand Tearable Tissue Tape 48mm x100m -- SVTA22194
from Techsil Limited

A translucent hand tearable double sided tape from ITW Stokvis which provides good holding power and good performance at elevated temperatures. This tape comes with a tissue carrier, an acrylic adhesive with a paper silicone liner coated white. Product Benefits. Operating Temperature: -30 °C to... [See More]

  • Materials of Construction: Paper
  • Features: Single
Premium Flatback Tape -- PS8
from Intertape Polymer Group, Inc.

Intertape ™ brand Flatback Tape is designed for superior performance in a variety of packaging, splicing and tabbing applications. They provide a quick positive seal under a wide range of temperature and humidity conditions. [See More]

  • Materials of Construction: Paper
  • Thickness: 0.0091
  • Adhesive: Acrylic; Pressure Sensitive
  • Peel: 3.38
Surface Protection Film
from Surface Armor LLC

General Surfaces. Surface Armor protective film has a seemingly endless array of uses. If you need to protect hardwood floors, vinyl, MDF, wood veneer, circuit boards or almost any kind of surface, there is a good chance that we have a surface protection film that will fit the bill. There are many... [See More]

  • Materials of Construction: Paper; Polyester; Plastic / Polymer; Polyvinyl Chloride; Polypropylene
  • Features: Abrasion / Scratch Resistant; Single; Protective; Removable / Reusable; Transparent; UV or Weather Resistant
  • Application: Electronics, Printed Circuit Boards or Semiconductors
Polyken Acrylic Transfer Adhesive Tape -- 2253B
from Berry Plastics Corporation - Engineered Materials Division

Liner Side Adhesive. High Heat Resistant Acrylic Adhesive - High peel and tack values. Good shear properties. Bonds well to many surfaces including molded nylon and polypropylene. 0n-fogging. Common Applications. Felt. Foam. Gasket materials. Mounting Tape. Paper. Plastic Materials. Sound Damping. [See More]

  • Materials of Construction: Paper; Plastic / Polymer; Silicone
  • Peel: 4.38
  • Adhesive: Acrylic
  • Temperature Resistance: 93.33
CP 743 Specialty Grade, Photographic Black Masking Tape -- CP 743
from Shurtape Technologies, LLC

Specialty grade, photographic black masking tape for use in photo studios, film processing labs and darkrooms. Also recommended as a chart tape, for quality photographic reproduction work, cropping and edging negative for contact printing, and sealing camera bellow and film holders against light... [See More]

  • Materials of Construction: Paper; Rubber
  • Width: 1.89
  • Adhesive: Pressure Sensitive; Rubber
  • Thickness: 0.0065
Stokvis Double Sided Tissue Tape (Log cut to size) -- SVTA22392
from Techsil Limited

ITW Stokvis DST3014 double sided tissue tape 1000mm x 50m. This double sided tape consists of a paper tissue carrier and a modified acrylic dispersion adhesive. It has a good resistance against high temperatures, solvents and ageing. DSTS 3014 promotes very good adhesion, also to LSE substrates. [See More]

  • Materials of Construction: Paper
  • Features: Double- Sided
Specialty Flatback Tape -- 546
from Intertape Polymer Group, Inc.

Intertape ™ brand Flatback Tape is designed for superior performance in a variety of packaging, splicing and tabbing applications. They provide a quick positive seal under a wide range of temperature and humidity conditions. [See More]

  • Materials of Construction: Paper
  • Thickness: 0.0073
  • Adhesive: Pressure Sensitive
  • Peel: 3.75
Polyken Acrylic Transfer Adhesive Tape -- 3000-3
from Berry Plastics Corporation - Engineered Materials Division

Liner Side Adhesive. General Purpose Acrylic Adhesive. Designed for sound deadening. Bonds great to Ether and Ester foams, plastics, ABS, lexan, stainless steel and glass. Common Applications. Felt. Foam. Gasketing. Mounting Tape. Name Plates. Paper. Sound Damping. Trim. Vibration Control. [See More]

  • Materials of Construction: Paper; Plastic / Polymer; Silicone
  • Peel: 7.81
  • Adhesive: Acrylic
  • Temperature Resistance: 93.33
CP 901 High Performance Grade, High Temperature, High Adhesion Steel Pipe Masking Tape -- CP 901
from Shurtape Technologies, LLC

High performance grade, excellent adhesion masking tape designed exclusively for the oil and natural gas industry for steel pipe masking to protect pipe ends as anti-corrosion powder coating is applied. Designed for temperatures up to 350 F, but capable of withstanding temperatures up to 475 F for... [See More]

  • Materials of Construction: Paper; Rubber
  • Width: 1.89 to 5.67
  • Adhesive: Pressure Sensitive; Rubber
  • Thickness: 0.0064
Specialty Flatback Tape -- 582
from Intertape Polymer Group, Inc.

Intertape ™ brand Flatback Tape is designed for superior performance in a variety of packaging, splicing and tabbing applications. They provide a quick positive seal under a wide range of temperature and humidity conditions. [See More]

  • Materials of Construction: Paper
  • Application: Packaging Tape
  • Adhesive: Pressure Sensitive
  • Features: Single
Polyken Acrylic Transfer Tape -- 2805D
from Berry Plastics Corporation - Engineered Materials Division

Liner Side Adhesive. General Purpose Acrylic Adhesive. Designed for sound deadening. Bonds great to Ether and Ester foams, plastics, ABS, lexan, stainless steel and glass. Common Applications. Decals. Escutcheons. Felt. Foam. Gasketing. Mounting Tape. Name Plates. Paper. Plastic Materials. [See More]

  • Materials of Construction: Paper; Plastic / Polymer; Silicone
  • Peel: 7.5
  • Adhesive: Acrylic
  • Temperature Resistance: 93.33
DS 154 Professional Grade, Double-Sided Containment Tape -- DS 154
from Shurtape Technologies, LLC

Professional grade, double-sided containment tape used for creating high-performance containment systems for restoration, abatement and remodeling tasks such as painting, cleaning, sanding, mold remediation, asbestos removal and more. Offering a premium grade painter's tape adhesive on one side for... [See More]

  • Materials of Construction: Paper; Rubber; Differential Adhesive
  • Width: 1.89
  • Adhesive: Pressure Sensitive; Rubber; Differential Adhesive
  • Thickness: 0.0085
Specialty Flatback Tape -- BD1
from Intertape Polymer Group, Inc.

Intertape ™ brand Flatback Tape is designed for superior performance in a variety of packaging, splicing and tabbing applications. They provide a quick positive seal under a wide range of temperature and humidity conditions. [See More]

  • Materials of Construction: Paper
  • Thickness: 0.0087
  • Adhesive: Pressure Sensitive
  • Peel: 3.19
Polyken Acrylic Transfer Tape -- 3000-57
from Berry Plastics Corporation - Engineered Materials Division

Features. Excellent performance over a wide temperature range. Resists humidity. Excellent plasticizer-migration resistance. Excellent anchorage to ether or ester foams, EPDM sponge, and plastics including PE, TPO, ABS, and PP. Dimensionally stable liner is moisture resistant and excellent for... [See More]

  • Materials of Construction: Paper; Plastic / Polymer; Silicone
  • Peel: 8.75
  • Adhesive: Acrylic
  • Temperature Resistance: 93.33
Specialty Flatback Tape -- PF14
from Intertape Polymer Group, Inc.

Intertape ™ brand Flatback Tape is designed for superior performance in a variety of packaging, splicing and tabbing applications. They provide a quick positive seal under a wide range of temperature and humidity conditions. [See More]

  • Materials of Construction: Paper
  • Thickness: 0.0063
  • Adhesive: Pressure Sensitive
  • Peel: 3.12
Polyken Acrylic Transfer Tape -- 3426A
from Berry Plastics Corporation - Engineered Materials Division

Liner Side Adhesive. High tack, latex free adhesive that provides excellent bonding and good resistance to delamination. Common Applications. Medical Device Assembly. Medical Device Mounting. Medical-Transfers. Pulse Oximeter Sensors [See More]

  • Materials of Construction: Paper; Plastic / Polymer; Silicone
  • Peel: 10.62
  • Adhesive: Rubber
  • Application: Medical
Specialty Flatback Tape -- PF2
from Intertape Polymer Group, Inc.

Intertape ™ brand Flatback Tape is designed for superior performance in a variety of packaging, splicing and tabbing applications. They provide a quick positive seal under a wide range of temperature and humidity conditions. [See More]

  • Materials of Construction: Paper
  • Thickness: 0.0058
  • Adhesive: Pressure Sensitive
  • Peel: 1.94
Polyken Differential Double-Coated Tape -- 1312C
from Berry Plastics Corporation - Engineered Materials Division

Liner Side Adhesive. General purpose rubber adhesive. Adhesive has high peel, tack and shear performance. Air Side Adhesive. High peel, dry tack, low shear properties. Bonds well to rubber sponge and some foams. Plasticizer and oil migration resistant. Common Applications. Gasketing. HVAC. Trim. [See More]

  • Materials of Construction: Paper; Plastic / Polymer; Silicone
  • Peel: 6.25
  • Adhesive: Rubber
  • Temperature Resistance: 71.11
Specialty Flatback Tape -- PF5
from Intertape Polymer Group, Inc.

Intertape ™ brand Flatback Tape is designed for superior performance in a variety of packaging, splicing and tabbing applications. They provide a quick positive seal under a wide range of temperature and humidity conditions. [See More]

  • Materials of Construction: Paper
  • Thickness: 0.0063
  • Adhesive: Pressure Sensitive
  • Peel: 1.75
Polyken Differential Double-Coated Tape -- 1312D
from Berry Plastics Corporation - Engineered Materials Division

Liner Side Adhesive. General purpose rubber adhesive. Adhesive has high peel, tack and shear performance. Air Side Adhesive. High peel, dry tack, low shear properties. Bonds well to rubber sponge and some foams. Plasticizer and oil migration resistant. Common Applications. Gasketing. HVAC. Metal... [See More]

  • Materials of Construction: Paper; Polyester; Plastic / Polymer; Rubber; Silicone
  • Peel: 6.25
  • Adhesive: Acrylic; Rubber
  • Temperature Resistance: 71.11
Utility Flatback Tape -- 530
from Intertape Polymer Group, Inc.

Intertape ™ brand Flatback Tape is designed for superior performance in a variety of packaging, splicing and tabbing applications. They provide a quick positive seal under a wide range of temperature and humidity conditions. [See More]

  • Materials of Construction: Paper
  • Thickness: 0.0071
  • Adhesive: Pressure Sensitive
  • Peel: 3.75
Polyken Differential Double-Coated Tape -- 1724M
from Berry Plastics Corporation - Engineered Materials Division

Liner Side Adhesive. Removable Acrylic Adhesive - Low peel and high shear properties. Used as a "removable" adhesive from glass, stainless steel, polished aluminum, etc. Air Side Adhesive. Cold Temperature Rubber Adhesive - Medium peel and shear with low tack properties. Bonds extremely well to... [See More]

  • Materials of Construction: Paper; Polyester; Plastic / Polymer
  • Peel: 1.25 to 4.19
  • Adhesive: Acrylic
  • Temperature Resistance: 71.11
Polyken Double-Coated Medical Film Tape -- 1393A
from Berry Plastics Corporation - Engineered Materials Division

Liner Side Adhesive. General purpose medical grade acrylic adhesive. Adhesive has high tack for quick stick applications. Air Side Adhesive. General purpose medical grade acrylic adhesive. Adhesive has high tack for quick stick applications. Common Applications. Medical Device Assembly. Medical... [See More]

  • Materials of Construction: Paper; Polyester; Plastic / Polymer; Silicone
  • Peel: 2.38 to 3
  • Adhesive: Acrylic
  • Application: Medical
Polyken Dual-Liner Acrylic Double-Coated Tape -- 1087H
from Berry Plastics Corporation - Engineered Materials Division

Liner Side Adhesive. General Purpose Acrylic Adhesive - water white. Good peel, tack and shear properties. Used in graphic arts (nameplates, control panels, etc.), and healthcare apps. Bonds well to many types of rubber sponge. Air Side Adhesive. General Purpose Acrylic Adhesive - water white. Good... [See More]

  • Materials of Construction: Paper; Polyester; Plastic / Polymer; Silicone
  • Peel: 3.75
  • Adhesive: Acrylic; Pressure Sensitive
  • Temperature Resistance: 93.33
Polyken Heat Sealable Double-Coated Tape -- 1006B
from Berry Plastics Corporation - Engineered Materials Division

Liner Side Adhesive. General Purpose Acrylic Adhesive - water white. Good peel, tack and shear properties. Used in graphic arts (nameplates, control panels, etc.), and healthcare apps. Bonds well to many types of rubber sponge. Air Side Adhesive. Heat Sealable Adhesive - Foam bonding adhesive. Used... [See More]

  • Materials of Construction: Paper; Polyester; Plastic / Polymer; Silicone
  • Peel: 2.81 to 3.75
  • Adhesive: Acrylic
  • Temperature Resistance: 71.11