Single-Sided Specialty Tapes

97 Results
Fastfixer™ Large Light Clear Glue Dots 15mm x 4000 -- FATA00009
from Techsil Limited

Fastfixer ™ Light Fixers are (LTR) Lower Tack Removable and come in boxes of 4,000. They consist of a low strength, long open time pressure sensitive hot melt adhesive, jetted onto one face of a two sided siliconised 90 gsm glassin release paper. Fastfixer ™ Light Fixers are used for... [See More]

  • Features: Single
Nashua Cooler Repair Tape -- 314 CRT
from Berry Plastics Corporation - Engineered Materials Division

Embossed Foil Laminate Backing with Engineered Acrylic Adhesive. Applications. Seals seams, cracks, and corners against air leakage for walk-in refrigeration units, refrigerated display cases and trailers, industrial coolers, and more. Sealing and patching insulation cladding and jacketing. Features... [See More]

  • Features: Abrasion / Scratch Resistant; Single; Permanent; Thermally Insulating; UV or Weather Resistant; Mold Resistant
  • Adhesive: Acrylic
  • Materials of Construction: Metal Foil; Embossed Foil Laminate
  • Width: 4
Conductive Grid Tape -- 1604-05
from All-Spec Industries

A three-layer tape with non-sparking surfaces both inside and outside of tape. A conductive grid is buried between twoanti-static copolymer layers that cannot shed or rub off and provides an effective static shielding ability. Thickness: 1.5 mils. 3" core. 118 FOOT ROLLS. [See More]

  • Features: Single; Anti-static / ESD Control; Electrically Conductive / Anti-Static; Removable / Reusable
  • Width: 0.5000
  • Materials of Construction: Plastic / Polymer
  • Thickness: 0.0015
Medium Flatback Tape -- 534
from Intertape Polymer Group, Inc.

Intertape ™ brand Flatback Tape is designed for superior performance in a variety of packaging, splicing and tabbing applications. They provide a quick positive seal under a wide range of temperature and humidity conditions. [See More]

  • Features: Single
  • Adhesive: Pressure Sensitive; Rubber
  • Materials of Construction: Paper
  • Thickness: 0.0071
Magnetic Guide Tape for AGV Sensors -- MGL-50L-*
from B&Plus USA, Inc.

Magnetic Guide Tape for AGV Sensors. MGL series are magnetic guide tape for MACOME guide sensors. Magnet: Anisotropic strontium ferrite. (Binder; Chlorinated polyethylene polymer alloy). Residual magnetic flux density; Br 230 ~255mT (2300 ~2550G). Coercivity; bHc 159 ~183kA/m... [See More]

  • Features: Single
  • Adhesive: Pressure Sensitive
  • Materials of Construction: Plastic / Polymer; Chlorinated Polyethylene Polymer Alloy; Magnet: Anisotropic Strontium Ferrite
  • Width: 1.97
Carton Sealing Tape
from AA Thread Seal Tape, Inc.

Packing Tape [See More]

  • Features: Single
  • Application: Packaging Tape
9132 Foam Mounting Tape
from NADCO Tapes & Labels, Inc.

A 31.25 mil (0.8 mm) double coated polyethylene foam tape designed for mounting, sealing, gasketing, and sound and vibration damping applications. These foam tapes are equipped with a highly- conformable foam, coupled with a high performance acrylic adhesive, which creates a reliable bond on a wide... [See More]

  • Features: Single
  • Adhesive: Acrylic
  • Materials of Construction: Foam
  • Thickness: 0.0353
High Temperature Masking Dots
from Polymer Molding, Inc.

High Temperature Dots are flexible, conforming and heat resistant. Dots are manufactured with a silicone pressure sensitive adhesive and are available in a variety tape thickness widths and materials. Commonly used as product protection in applications [See More]

  • Features: Single; Removable / Reusable
  • Adhesive: Pressure Sensitive; Silicone
  • Materials of Construction: Metal Foil; Lead Foil
  • Width: 0.1250 to 6
Porous UHMW Film -- DW402P
from DeWAL

DW 402P is a microporous film produced from Ultra High Molecular Weight Polyethylene (UHMW). The process yields a material with highly uniform pore structure in the X, Y and Z directions. DW 402P has an open cell (tortuous path) structure with a void volume of 30 % to 50%. The material can be... [See More]

  • Features: Single; Dielectric / Insulating; Thermally Insulating
  • Adhesive: None
  • Materials of Construction: Plastic / Polymer
  • Width: 0.2500 to 28
Deer® Hot Air Leveling Masking Tape -- CM8R
from IPS Limited

Our mid-grade hot air leveling tape features non-stick adhesive even after a long delay between wave soldering and tape removal. Used to protect gold finger contacts during hot air leveling and wave soldering. Features: Deer ® Brand is the highest performing PC Board tape. Multi-layer composite... [See More]

  • Features: Single; Removable / Reusable
  • Temperature Resistance: 250
  • Adhesive: Silicone
  • Application: Masking Tape
Bearing Tape
from T-LON Products, Inc.

T-Lon Bearing Tape is made of Fluorinated Polymer and fortified bronze (other fillers available upon request). Designed to eliminate scoring in hydraulic and pneumatic applications by preventing metal to metal contact; T-Lon Bearing Tap is effectively [See More]

  • Features: Abrasion / Scratch Resistant; Single; Protective; Removable / Reusable
  • Adhesive: None
  • Materials of Construction: Fluoropolymer (Teflon); Plastic / Polymer; Fortified Bronze , Others Available
  • Width: 0.2205 to 0.9843
AF 995CT Cold Temperature ASJ+ Tape -- AF 995CT
from Shurtape Technologies, LLC

All Service Jacket+ (ASJ+) tape for sealing butt joints on ductboard and pipe insulation wrapped with ASJ+ faced backing. Linered and tested in accordance with UL 723, AF 995CT is constructed with a white poly-scrim-foil backing that inhibits mold growth and is DECA free, in addition to an... [See More]

  • Features: Single; Permanent
  • Adhesive: Acrylic; Pressure Sensitive
  • Materials of Construction: Acrylic / Acrylate
  • Width: 2.83 to 3.78
Polyimide Tape -- Kapton® Tape
from Hi-Tech Seals, Inc.

Kapton ® is an excellent tape material for applications with temperature extremes. It can be used in temperatures up to 500 °F/260 °C, and as low as -452 &degF/-269 &degC. With its high dielectric properties Kapton ® Tape is widely used by the MWD industry and aerospace... [See More]

  • Features: Single; Dielectric / Insulating; Removable / Reusable; Thermally Insulating
  • Adhesive: Silicone
  • Materials of Construction: Polyimide (e.g., Kapton®); Plastic / Polymer
  • Temperature Resistance: 260
FEP Tape -- TF-2/1.5-S
from ICO RALLY

TF tape is manufactured from clear FEP Teflon film and bonded with silicone adhesive. This tape offers very high electric strength (V/mil) compared to the other tapes available. Often used for coil and transformer insulation, and for identification labels due to its transparency. [See More]

  • Features: Single; Dielectric / Insulating; Transparent
  • Adhesive: Silicone
  • Materials of Construction: Fluoropolymer (Teflon); Plastic / Polymer; FEP Teflon
  • Thickness: 0.0035
Repulpable, Single-Sided Splicing Tape -- 4441
from tesa tape, inc.

Premium repulpable single-sided creped paper tape, blue, white [See More]

  • Features: Single
  • Adhesive: Acrylic
  • Materials of Construction: Plastic / Polymer
  • Thickness: 0.0055
3M™ Scotch-Weld™ LD Composite Surfacing Films -- AF 325
from 3M Aerospace and Aircraft Maintenance Division

3M ™ Scotch-Weld ™ Low Density Composite Surfacing Films AF 325 is a thermosetting, laminated metal foil film that adheres to cold and release coated tools. Excellent for surfacing composites. Provides a smooth void-free surface. Co-cure compatible with most epoxy composites. Compatible... [See More]

  • Features: Single
  • Adhesive: Epoxy
  • Materials of Construction: Non-Woven Scrim
  • Width: 36
Glass Protection Film
from Surface Armor LLC

Glass Protection Film. By its nature, glass is extremely fragile. Even heavy-duty tempered glass can scratch, mar, swirl, etch or haze with handling and exposure. This makes working with glass a challenge. Each step of a glass product ’s life cycle represents a new danger to the glass itself. [See More]

  • Features: Abrasion / Scratch Resistant; Single; Protective; Removable / Reusable; Transparent; UV or Weather Resistant
  • Materials of Construction: Paper; Polyester; Plastic / Polymer; Polyvinyl Chloride; Polypropylene
Fastfixer™ Large Regular Clear Glue Dots 15mmx4000 -- FATA00008
from Techsil Limited

Fastfixer ™ Regular Fixers are (HTR) Higher Tack Removable and come in boxes of 4,000. They consist of a medium tack pressure sensitive hot melt adhesive, jetted onto one face of a two sided siliconised 90 gsm glassine release paper. Fastfixer ™ Regular Fixers are used for cover mounting... [See More]

  • Features: Single
Nashua SELECT Window & Door Flashing Tape -- Nashua Select Flashing
from Berry Plastics Corporation - Engineered Materials Division

Nashua Tapes Products Select Flashing. 527-20 Select Flashing Tape. Premium Window Flashing Tape. Applications. * Window & Door Installations * Corner Board Abutments * Sidewall Sheathing Seams * Deck-to-Wall Joints * Sealing other detail areas against water and air penetration. Features &... [See More]

  • Features: Single
  • Adhesive: Rubber
  • Materials of Construction: Plastic / Polymer
  • Thickness: 0.0200
Conformal Coating Masking Discs -- 1670-12
from All-Spec Industries

Dadas Tapes ATS-668 series Conformal Coat Masking Discs are designed to withstand the processing steps and high temperatures associated with the conformal coating process, and the small disc shape is well suited for precision and high volume masking applications. Features: Silicone free eliminating... [See More]

  • Features: Single; Anti-static / ESD Control; Electrically Conductive / Anti-Static; Removable / Reusable
  • Adhesive: Rubber
  • Materials of Construction: Polyester; Plastic / Polymer
  • Width: 0.2500
Medium Flatback Tape -- 539
from Intertape Polymer Group, Inc.

Intertape ™ brand Flatback Tape is designed for superior performance in a variety of packaging, splicing and tabbing applications. They provide a quick positive seal under a wide range of temperature and humidity conditions. [See More]

  • Features: Single
  • Adhesive: Pressure Sensitive; Rubber
  • Materials of Construction: Paper
  • Thickness: 0.0071
Magnetic Guide Tape for AGV Sensors -- MGL-50L-25
from B&Plus USA, Inc.

Magnetic Guide Tape for AGV Sensors. MGR series are magnetic guide tape for MACOME guide sensors. Magnet: Anisotropic strontium ferrite. (Binder; Chlorinated polyethylene polymer alloy). Residual magnetic flux density; Br 230 ~255mT (2300 ~2550G). Coercivity; bHc 159 ~183kA/m... [See More]

  • Features: Single
  • Adhesive: Pressure Sensitive
  • Materials of Construction: Plastic / Polymer; Chlorinated Polyethylene Polymer Alloy; Magnet: Anisotropic Strontium Ferrite
  • Width: 1.97
Polywrap Tape -- Black
from AA Thread Seal Tape, Inc.

The newest addition to the AA Thread Seal lineup of products is our very own Polywrap Tape. This new product is extremely sticky and strong yet has easy tear-off capabilities so the installer does not have to cut it with a knife. This will allow for much faster and easier installation and securing... [See More]

  • Features: Single
Anti-Slip Tapes -- 189Y-B Yellow and Black Stripe Anti-Slip Grit Tape
from NADCO Tapes & Labels, Inc.

Mineral-coated film non-slip tape, possessing one side that is pressure sensitive. This anti-slip grit tape is protected by a removable liner. Applications: Our 189Y/B non-skid tape is recommended for surface application temperatures of 50 °F and above. This anti-slip tape may be applied to... [See More]

  • Features: Single; Permanent; Reflective or Flagging Safety Tape
  • Adhesive: Rubber
  • Materials of Construction: Filament; Mineral Coated Film
  • Thickness: 0.0230
Unsintered PTFE Film -- DW203
from DeWAL

DW 203 is an unsintered PTFE (Polytetrafluoroethylene) film used primarily for electrical insulation, particularly for wire and cable applications. The polymer is fibrilated giving good strength in the machine direction. It has the inherent benefits of PTFE: exceptional chemical resistance, extreme... [See More]

  • Features: Single; Dielectric / Insulating; Thermally Insulating
  • Adhesive: None
  • Materials of Construction: Fluoropolymer (Teflon); Plastic / Polymer; PTFE
  • Width: 0.5000 to 11
Emerald Green Plating Tape
from IPS Limited

Emerald green industrial plating tape for disposition, plasma, lamination, alkaline, etch, photo develop with great chemical resistance. Features/Applications: disposition. plasma. lamination. alkeline. etch. photo develop [See More]

  • Features: Single
  • Adhesive: Silicone
AP 15 Label Protection Acrylic Packaging Tape -- AP 015
from Shurtape Technologies, LLC

Label protection acrylic packaging tape for defending shipping labels and other printed surfaces against weather and handling. Offering high clarity and UV resistance, AP 15 adds an additional layer of protection to keep critical information intact. [See More]

  • Features: Single; Permanent; Protective; UV or Weather Resistant
  • Adhesive: Acrylic; Pressure Sensitive
  • Materials of Construction: Acrylic / Acrylate; Plastic / Polymer
  • Width: 3.78 to 5.67
Glass / Teflon Tape -- TGT-3/1.7-S
from ICO RALLY

Consists of standard grade Teflon impregnated with fiberglass. The Teflon coating provides superior chemical inertness while the fiberglass adds dimensional stability and restricts Teflon cold flow. The Teflon also provides a quick release surface and is often used in heat-sealing machines, plastic... [See More]

  • Features: Single; Superior Chemical Inertness
  • Adhesive: Silicone
  • Materials of Construction: Fiberglass / Glass; Fluoropolymer (Teflon); Plastic / Polymer; Teflon
  • Thickness: 0.0047
3M™ Scotch-Weld™ LD Composite Surfacing Films -- AF 325LS
from 3M Aerospace and Aircraft Maintenance Division

3M ™ Scotch-Weld ™ Low Density Composite Surfacing Films AF 325LS is a thermosetting, laminated metal foil film that adheres to cold and release coated tools. Comes in two weights of copper screen for lightning dissipation applications. Excellent for surfacing composites. Provides a... [See More]

  • Features: Single
  • Width: 30
  • Materials of Construction: Metal Foil; Copper Foil Mesh
  • Thickness: 0.0060 to 0.0080
Laminate Surface Protection Film
from Surface Armor LLC

Laminate Surfaces. The use of laminates is very common for countertops, construction panels, cabinetry, flooring and laminate-surfaced furniture but a single scratch, nick or stain can destroy the look and value of the item. Laminates can be damaged during: Lamination. Cutting. Routing. Coating. [See More]

  • Features: Abrasion / Scratch Resistant; Single; Protective; Removable / Reusable; Transparent; UV or Weather Resistant
  • Materials of Construction: Paper; Polyester; Plastic / Polymer; Polyvinyl Chloride; Polypropylene
Fastfixer™ Large Secure Clear Glue Dots 15mm x4000 -- FATA00007
from Techsil Limited

Fastfixer ™ Secure Fixers are (EHT) Extra High Tack and come in boxes of 4,000. They consist of a medium viscosity pressure sensitive hot melt adhesive, jetted onto one face of a two sided siliconised 90 gsm glassine release paper. Fastfixer ™ Secure Fixers are used for cover mounting... [See More]

  • Features: Single
Patco Wire Harness Attachment Tape -- 5075
from Berry Plastics Corporation - Engineered Materials Division

PE Film with Permanent Acrylic Adhesive and 66# Clay-Coated Kraft Release Liner. Applications. Wire harness attachment to headliners, flooring, and other surfaces in automotive, marine, recreational equipment, construction, and more. Permanent surface attachments. Anti-squeak, anti-itch headliner... [See More]

  • Features: Single; Permanent
  • Adhesive: Acrylic
  • Materials of Construction: Plastic / Polymer; Polyethylene
  • Width: 1.5 to 54
Kapton Solder Tape -- 1656-05
from All-Spec Industries

The Dadas Tapes 1656-05 is an amber color high-temperature polyimide film tape. Dadas Tapes 1656-05 Features: Thin and conformable for masking of uneven surfaces. High-performance silicone pressure sensitive adhesive. Can be safely and cleanly removed from printed circuit boards. Flame retardant and... [See More]

  • Features: Single; Dielectric / Insulating; Removable / Reusable; Flame Retardant/ Chemical Resistant
  • Adhesive: Silicone
  • Materials of Construction: Polyimide (e.g., Kapton®); Plastic / Polymer
  • Width: 0.5000
Medium Flatback Tape -- PM2
from Intertape Polymer Group, Inc.

Intertape ™ brand Flatback Tape is designed for superior performance in a variety of packaging, splicing and tabbing applications. They provide a quick positive seal under a wide range of temperature and humidity conditions. [See More]

  • Features: Single
  • Adhesive: Pressure Sensitive; Rubber
  • Materials of Construction: Paper
  • Thickness: 0.0059
Magnetic Guide Tape for AGV Sensors -- MGR-***L-*
from B&Plus USA, Inc.

Magnetic Guide Tape for AGV Sensors. MGR series are magnetic guide tape for MACOME guide sensors. Magnet: Anisotropic strontium ferrite. (Binder; Chlorinated polyethylene polymer alloy). Residual magnetic flux density; Br 230 ~255mT (2300 ~2550G). Coercivity; bHc 159 ~183kA/m... [See More]

  • Features: Single
  • Adhesive: Pressure Sensitive
  • Materials of Construction: Plastic / Polymer; Chlorinated Polyethylene Polymer Alloy; Magnet: Anisotropic Strontium Ferrite
  • Temperature Resistance: -20 to 60
Anti-Slip Tapes -- Self Wound Vinyl (36YD & 60YD)
from NADCO Tapes & Labels, Inc.

Self Wound Vinyl anti-slip tape is of superior quality, possessing a long shelf-life, and "write-on" capability. And, this non-skid tape provides a very effective vapor and moisture barrier. Self wound vinyl anti-slip tape is highly conformable and resistant to aging, sun, water, fungue, bacteria,... [See More]

  • Features: Abrasion / Scratch Resistant; Single; Permanent; Reflective or Flagging Safety Tape; UV or Weather Resistant
  • Adhesive: Rubber
  • Materials of Construction: Plastic / Polymer; Polyvinyl Chloride
Virgin Film -- DW202
from DeWAL

DW202 is a skived PTFE (Polytetrafluoroethylene) film held to close tolerance on width and thickness. DW202 conforms to ASTM D3308 Type II and SAE AMS 3662C. APPLICATION INFORMATION. DW202 finds use in electrical applications where high temperature service rating and superior electrical properties... [See More]

  • Features: Single; Dielectric / Insulating; Thermally Insulating
  • Adhesive: None
  • Materials of Construction: Fluoropolymer (Teflon); Plastic / Polymer; PTFE
  • Width: 0.2500 to 11
Flame Retardant Specialty Tape -- PTFE
from IPS Limited

Features: Silicone adhesive PTFE tape. Broad temperature range: -96 ° - 500 ° F(-71 ° - 260 ° C). 2 mil and 5 mil PTFE Tape. UL recognized flame retardant. Any width available. Insulation UL H/180. UL/PTFE. Repositionable without residue. Conforms nicely, non-stick. Heat, moisture... [See More]

  • Features: Single
  • Temperature Resistance: -71 to 260
  • Adhesive: Silicone
AP 401® High Performance Grade Acrylic Packaging Tape -- AP 401
from Shurtape Technologies, LLC

High performance grade acrylic packaging tape for heavy duty manual and automated industrial sealing of cartons exposed to rough handling and load stress. With excellent quick stick and superior clarity, AP 401® delivers performance you can count on in a wide range of applications, environments and... [See More]

  • Features: Single; Permanent; UV or Weather Resistant
  • Adhesive: Acrylic; Pressure Sensitive
  • Materials of Construction: Acrylic / Acrylate; Plastic / Polymer
  • Width: 1.89 to 2.83
Polyester Tape -- TP-1/2-S-6
from ICO RALLY

TP tapes are polyester tapes available in a range of colors. Their main applications include graphic arts, splicing, electrical insulation, film seaming, and repair. These tapes offer good adhesive wet out and low adhesion properties. Several of these are used to print and wrap over capacitors. [See More]

  • Features: Single; Dielectric / Insulating
  • Adhesive: Silicone
  • Materials of Construction: Polyester; Plastic / Polymer
  • Thickness: 0.0030
3M™ Scotch-Weld™ Structural Adhesive Film -- AF 126 FR
from 3M Aerospace and Aircraft Maintenance Division

3M ™ Scotch-Weld ™ Structural Adhesive Film AF 126 FR is a flame retardant, thermosetting, toughened, epoxy adhesive film designed for structural bonding. Cure at temperatures as low as 180F (82C). Excellent strength for honeycomb sandwich applications. High degree of tack in the uncured... [See More]

  • Features: Single
  • Adhesive: Epoxy
  • Materials of Construction: Rubber; Nitrile Rubber, Phenolic Epoxy Resins
  • Width: 0.7500 to 36
Laser Cutting Protection Film
from Surface Armor LLC

Laser Cutting Film. Our Laser Film offers both Fiber and CO2 laser compatibility. This product has been approved by leading laser manufacturers, such as Bystronic, Salvagnini and Trumpf. The 4-228-GY is a 4mil thick, medium tack adhesive film, featuring a light grey color and directional arrows,... [See More]

  • Features: Abrasion / Scratch Resistant; Single; Protective; Removable / Reusable; UV or Weather Resistant
  • Thickness: 0.0040
  • Adhesive: Rubber
  • Color: Light Grey
Fastfixer™ Medium Light Clear Glue Dots 10mm x5000 -- FATA00006
from Techsil Limited

Fastfixer ™ Light Fixers consist of a low strength, long open time pressure sensitive hot melt adhesive, jetted onto one face of a two sided siliconised 90 gsm glassin release paper. Fastfixer ™ Light Fixers are used for cover mounting and other applications where a high level of... [See More]

  • Features: Single
Polyke Single-Coated Medical Woven Fabric Tape -- 2696P
from Berry Plastics Corporation - Engineered Materials Division

Liner Side Adhesive. Rubber based adhesive with high tack and high adhesion for excellent long term performance. Common Applications. Medical Device Assembly. Medical Device Mounting. Medical-Woven Fabrics. Patient Monitoring. Pulse Oximeter Sensors [See More]

  • Features: Single
  • Adhesive: Rubber
  • Materials of Construction: Cloth / Fabric; Paper; Plastic / Polymer; Silicone
  • Peel: 9.38
Kapton Solder Tape -- 1656-10
from All-Spec Industries

The Dadas Tapes 1656-10 is an amber color high-temperature polyimide film tape. Dadas Tapes 1656-10 Features: Thin and conformable for masking of uneven surfaces. High-performance silicone pressure sensitive adhesive. Can be safely and cleanly removed from printed circuit boards. Flame retardant and... [See More]

  • Features: Single; Dielectric / Insulating; Removable / Reusable; Flame Retardant/ Chemical Resistant
  • Adhesive: Silicone
  • Materials of Construction: Polyimide (e.g., Kapton®); Plastic / Polymer
  • Width: 1
Premium Flatback Tape -- 538
from Intertape Polymer Group, Inc.

Intertape ™ brand Flatback Tape is designed for superior performance in a variety of packaging, splicing and tabbing applications. They provide a quick positive seal under a wide range of temperature and humidity conditions. [See More]

  • Features: Single
  • Adhesive: Pressure Sensitive
  • Materials of Construction: Paper
  • Thickness: 0.0079
CP88 Autoclave Tape
from NADCO Tapes & Labels, Inc.

A paper crepe tape specially imprinted with a diagonal stripe that will darken indicating that steam sterilization process in complete. [See More]

  • Features: Single
  • Adhesive: Rubber
  • Materials of Construction: Paper
  • Thickness: 0.0060
High Performace Silicone Tape 3" Core -- PTFE
from IPS Limited

Features: Silicone adhesive PTFE tape. Broad temperature range: -96 ° - 500 ° F(-71 ° - 260 ° C). 2 mil and 5 mil PTFE Tape. UL recognized flame retardant. Any width available. Insulation UL H/180. UL/PTFE. Repositionable without residue. Conforms nicely, non-stick. Heat, moisture... [See More]

  • Features: Single
  • Temperature Resistance: -71 to 260
  • Adhesive: Silicone
CF 740 High Performance Grade, High Temperature, Medium-High Adhesion Masking Tape -- CF 740
from Shurtape Technologies, LLC

High performance grade, medium-high adhesion masking tape for demanding industrial applications in the transportation and metal fabrication industries, as well as for EPDM rubber insulation protection. CF 740 is built to withstand high temperatures up to 350 F and removes cleanly with no residue or... [See More]

  • Features: Single; Removable / Reusable
  • Adhesive: Pressure Sensitive; Rubber
  • Materials of Construction: Paper; Rubber
  • Width: 0.7087 to 1.89
Teflon Film -- TT1-2/1.5-S
from ICO RALLY

TT1 tape is produced using a skived Teflon film. Applications include packaging equipment, heat sealing applications, graphics arts, electrical insulation, and multi-purpose industrial uses. TT2 tape is a stretchier version, with higher tensile strength. Characteristics include excellent resistance... [See More]

  • Features: Abrasion / Scratch Resistant; Single; Dielectric / Insulating; Thermally Insulating; Chemical Resistance
  • Adhesive: Silicone
  • Materials of Construction: Fluoropolymer (Teflon); Plastic / Polymer; Teflon
  • Thickness: 0.0035
3M™ Scotch-Weld™ Structural Adhesive Film -- AF 30
from 3M Aerospace and Aircraft Maintenance Division

3M ™ Scotch-Weld ™ Structural Adhesive Film AF 30 is an unsupported, thermosetting film adhesive developed for structural bonding of metals and high strength plastic laminates (epoxy and phenolic). Some advantages of Scotch-Weld ™ AF 30 are high shear strength, high peel strength,... [See More]

  • Features: Single
  • Adhesive: Nitrile-Phenolic Type
  • Materials of Construction: Plastic / Polymer
  • Width: 1.06 to 20
Metal Protection Film
from Surface Armor LLC

Metal Surfaces. Metallic surfaces are not immune to damage and wear, especially during the fabrication and finishing processes. Metal surfaces can be marred by chatter marks, scratches or swirls, or contaminated by overspray, solvents, dust and the like. Potential hazards to your metal surfaces... [See More]

  • Features: Abrasion / Scratch Resistant; Single; Protective; Removable / Reusable; Transparent; UV or Weather Resistant
  • Materials of Construction: Paper; Polyester; Plastic / Polymer; Polyvinyl Chloride; Polypropylene
Fastfixer™ Medium Regular Glue Dots 10mm x 5000 -- FATA00005
from Techsil Limited

Fastfixer ™ Regular Fixers consist of a medium tack pressure sensitive hot melt adhesive, jetted onto one face of a two sided siliconised 90 gsm glassine release paper. Fastfixer ™ Regular Fixers are used for cover mounting and other applications where a reasonable level of peelability... [See More]

  • Features: Single
Polyken Cooler Repair Tape -- 334
from Berry Plastics Corporation - Engineered Materials Division

Embossed Foil Laminate Backing with Engineered Acrylic Adhesive. Applications. Seals seams, cracks, and corners against air leakage for walk-in refrigeration units, refrigerated display cases and trailers, industrial coolers, and more. Sealing and patching insulation cladding and jacketing. Features... [See More]

  • Features: Abrasion / Scratch Resistant; Single; Permanent; Thermally Insulating; UV or Weather Resistant; Mold Resistant
  • Adhesive: Acrylic
  • Materials of Construction: Metal Foil; Embossed Foil Laminate
  • Width: 4
Kapton Solder Tape -- 1656-12
from All-Spec Industries

The Dadas Tapes 1656-12 is an amber color high-temperature polyimide film tape. Dadas Tapes 1656-12 Features: Thin and conformable for masking of uneven surfaces. High-performance silicone pressure sensitive adhesive. Can be safely and cleanly removed from printed circuit boards. Flame retardant and... [See More]

  • Features: Single; Dielectric / Insulating; Removable / Reusable; Flame Retardant/ Chemical Resistant
  • Adhesive: Silicone
  • Materials of Construction: Polyimide (e.g., Kapton®); Plastic / Polymer
  • Width: 0.2500
Premium Flatback Tape -- PS1
from Intertape Polymer Group, Inc.

Intertape ™ brand Flatback Tape is designed for superior performance in a variety of packaging, splicing and tabbing applications. They provide a quick positive seal under a wide range of temperature and humidity conditions. [See More]

  • Features: Single
  • Adhesive: Pressure Sensitive; Rubber
  • Materials of Construction: Paper
  • Thickness: 0.0094
Directional Flow Arrow Tape
from NADCO Tapes & Labels, Inc.

Arrow tape is made to meet OSHA/ANSI requirements. Arrow tape advises material now direction in piping. A liner and over lammation protect against harsh plant conditions Arrow tape is available in standard OSHA colors and sizes, to meet your specific needs. This can be customized. Directional Flow... [See More]

  • Features: Single
  • Materials of Construction: Cloth / Fabric (optional feature); Foam (optional feature); Metal Foil (optional feature); Paper (optional feature); Plastic / Polymer (optional feature); Polyvinyl Chloride (optional feature)
Hot Air Leveling Masking Tape
from IPS Limited

Our mid-grade hot air leveling tape features non-stick adhesive even after a long delay between wave soldering and tape removal. Used to protect gold finger contacts during hot air leveling and wave soldering. Features: Used to protect gold finger contacts during the hot air leveling/wave soldering... [See More]

  • Features: Single; Removable / Reusable
  • Temperature Resistance: 250
  • Adhesive: Silicone
  • Application: Masking Tape
CP 327 Blue Containment Tape -- CP 327
from Shurtape Technologies, LLC

Premium grade blue containment tape for use on interior and exterior walls, glass, vinyl, metal and wood, when building containment systems for restoration, remodeling, remediation and abatement jobs. Built for strength and durability, CP 327 features a synthetic rubber-based adhesive that prevents... [See More]

  • Features: Single; Removable / Reusable
  • Adhesive: Pressure Sensitive; Rubber
  • Materials of Construction: Paper; Rubber
  • Width: 1.42 to 2.83
3M™ Scotch-Weld™ Structural Adhesive Film -- AF 555
from 3M Aerospace and Aircraft Maintenance Division

Structural adhesive film with long-term durability on honeycomb and metal-to-metal components. Excellent pre-bond humidity performance on composite substrates. Minimum of 90 days out-time at ambient conditions. Unsupported version available for reticulation. Film adhesive can be cured from 300... [See More]

  • Features: Single
  • Adhesive: Epoxy
  • Materials of Construction: Felt
  • Thickness: 0.0025 to 0.0160
Plastic Surface Protection Film
from Surface Armor LLC

Plastic Surfaces. Plastics are everywhere! From large-scale flat sheet stock to molded containers, appliances and electronic devices, plastic has been there, done that. But to keep plastic surfaces safe, from the factory floor to the customer ’s hands, careful handling is needed. Scratches,... [See More]

  • Features: Abrasion / Scratch Resistant; Single; Protective; Removable / Reusable; Transparent; UV or Weather Resistant
  • Materials of Construction: Paper; Polyester; Plastic / Polymer; Polyvinyl Chloride; Polypropylene
Fastfixer™ Medium Secure Glue Dots 10mm x5000 -- FATA00004
from Techsil Limited

Fastfixer ™ Secure Fixers are (EHT) Extra High Tack and come in boxes of 5,000. They consist of a medium viscosity pressure sensitive hot melt adhesive, jetted onto one face of a two sided siliconised 90 gsm glassine release paper. Fastfixer ™ Secure Fixers are used for cover mounting... [See More]

  • Features: Single
Polyken Double-Coated Medical Foam Tape (1/32") - High Moisture Resistant -- 3355H
from Berry Plastics Corporation - Engineered Materials Division

Liner Side Adhesive. Highly Moisture-Resistant, Extended Wear Medical Grade Acrylic Adhesive. Common Applications. Electrodes. Medical Device Assembly. Medical Device Concealment. Medical Device Mounting. Medical Diag0stic. Medical-Foam. Patient Monitoring. Pulse Oximeter Sensors. Transdermal... [See More]

  • Features: Single
  • Adhesive: Acrylic
  • Materials of Construction: Foam; Paper; Plastic / Polymer; Silicone
  • Peel: 5
Premium Flatback Tape -- PS3
from Intertape Polymer Group, Inc.

Intertape ™ brand Flatback Tape is designed for superior performance in a variety of packaging, splicing and tabbing applications. They provide a quick positive seal under a wide range of temperature and humidity conditions. [See More]

  • Features: Single
  • Adhesive: Pressure Sensitive
  • Materials of Construction: Paper
  • Thickness: 0.0079
DOT and Arrow Tapes
from NADCO Tapes & Labels, Inc.

Dot and arrow tapes can be made to meet OSHA/ANSI requirements. Dot and arrow tape advises material flow direction in piping. A linear and over lamination protect against harsh plant conditions. Available in standard OSHA colors and sizes, to meet your specific needs. This can be customized. Dot... [See More]

  • Features: Single
  • Color: Several to Choose From
  • Materials of Construction: Cloth / Fabric (optional feature); Foam (optional feature); Metal Foil (optional feature); Paper (optional feature); Plastic / Polymer (optional feature); Polyvinyl Chloride (optional feature)
Hot Air Leveling Masking Tape -- Economical
from IPS Limited

Our economy grade hot air leveling tape features non-stick adhesive even after a long delay between wave soldering and tape removal. Used to protect gold finger contacts during hot air leveling and wave soldering. Features: Our best value!. PET + paper with silicone adhesive. Excellent temperature... [See More]

  • Features: Single; Removable / Reusable
  • Temperature Resistance: 250
  • Adhesive: Silicone
  • Application: Masking Tape
CP 400 High Performance Grade, Moderate Temperature, Medium-High Adhesion Masking Tape -- CP 400
from Shurtape Technologies, LLC

High performance grade, medium-high adhesion masking tape for use in moderate temperatures in the transportation and metal fabrication industries. For use in temperatures up to 200 F, CP 400 is a user-friendly, economical tape solution that delivers sharp paint lines, clean removal and consistent... [See More]

  • Features: Single; Removable / Reusable
  • Adhesive: Pressure Sensitive; Rubber
  • Materials of Construction: Paper; Rubber
  • Width: 0.9449 to 1.89
Stainless Steel Protection Film
from Surface Armor LLC

Stainless Steel Protection Film. With stainless steel, finish is everything. Whether you are looking for a brushed, bright annealed or mirror appearance, a single scratch can ruin the value of your product and cut through the protective surface layer which gives “stainless ” its name. [See More]

  • Features: Abrasion / Scratch Resistant; Single; Protective; Removable / Reusable; Transparent; UV or Weather Resistant
  • Materials of Construction: Paper; Polyester; Plastic / Polymer; Polyvinyl Chloride; Polypropylene
Fastfixer™ Small Light Clear Glue Dots 6mm x 5000 -- FATA00003
from Techsil Limited

Fastfixer ™ Light Fixers consist of a low strength, long open time pressure sensitive hot melt adhesive, jetted onto one face of a two sided siliconised 90 gsm glassin release paper. Fastfixer ™ Light Fixers are used for cover mounting and other applications where a high level of... [See More]

  • Features: Single
Polyken Foilastic Premium Butyl Roof Flashing Tape -- 626-35 Foilastic
from Berry Plastics Corporation - Engineered Materials Division

Polyken 626-35 Foilastic. Flashing Tape - PREMIUM 35 MIL. Applications. Used to seal tile underlayment and flashing, gutters, roof valleys and eaves, chimneys and vents, rooftop duct systems, sheet metal repairs on mobile homes, metal buildings and trailers. Features & Benefits. Consists of a... [See More]

  • Features: Single
  • Adhesive: Rubber
  • Materials of Construction: Metal Foil
  • Thickness: 0.0350
Premium Flatback Tape -- PS8
from Intertape Polymer Group, Inc.

Intertape ™ brand Flatback Tape is designed for superior performance in a variety of packaging, splicing and tabbing applications. They provide a quick positive seal under a wide range of temperature and humidity conditions. [See More]

  • Features: Single
  • Adhesive: Acrylic; Pressure Sensitive
  • Materials of Construction: Paper
  • Thickness: 0.0091
Glow in the Dark Tapes -- 3420 Glo Brite Safety Track Tape
from NADCO Tapes & Labels, Inc.

In emergency situations, there is always the possibility of panic and the risk of serious injury due to slips and falls. Glo Brite Safety Track is a non-skid, mineral-coated photoluminescent glow in the dark tape that provides unsurpassed, non-slip protection on hazardous surfaces. Because Glo Brite... [See More]

  • Features: Abrasion / Scratch Resistant; Single; Permanent; Reflective or Flagging Safety Tape; UV or Weather Resistant
  • Thickness: 0.0350
  • Materials of Construction: Filament; Mineral Coated Photoluminescent Tape
  • Color: White/Green
Printed Circuit Board Plating Tape -- Blue
from IPS Limited

Engineering grade plating tapes used to protect printed circuit boards during tin/lead stripping and gold finger plating processes. Also suitable for painting and silicone paper film splicing. BLUE tapes have higher elasticity than GREEN and RED PCB Tapes. Features: Using in plating process. PET... [See More]

  • Features: Single
  • Temperature Resistance: -73 to 177
  • Adhesive: Silicone
CP 450 High Performance Grade, Moderate Temperature, Medium-High Adhesion Masking Tape -- CP 450
from Shurtape Technologies, LLC

High performance grade, medium-high adhesion masking tape designed for demanding applications in the transportation, marine and metal fabrication industries, as well as for wet sanding. CP 450 features a rubber-based adhesive and solvent- and moisture-resistant crepe paper backing that resists paint... [See More]

  • Features: Single; Removable / Reusable
  • Adhesive: Pressure Sensitive; Rubber
  • Materials of Construction: Paper; Rubber
  • Width: 0.7087 to 1.89
Stone Surface Protection Film
from Surface Armor LLC

Stone Surfaces. Contractors, homeowners and remodelers today have discriminating tastes when it comes to stonework, tile, marble and rock. Kitchens are fitted with granite or solid surface counters. Grand entries have carved limestone, ceramic or marble tiles. Corporate front offices often have the... [See More]

  • Features: Abrasion / Scratch Resistant; Single; Protective; Removable / Reusable; Transparent; UV or Weather Resistant
  • Materials of Construction: Paper; Polyester; Plastic / Polymer; Polyvinyl Chloride; Polypropylene
Fastfixer™ Small Regular Clear Glue Dots 6mm x5000 -- FATA00002
from Techsil Limited

Fastfixer ™ Regular Fixers consist of a medium tack pressure sensitive hot melt adhesive, jetted onto one face of a two sided siliconised 90 gsm glassine release paper. Fastfixer ™ Regular Fixers are used for cover mounting and other applications where a reasonable level of peelability... [See More]

  • Features: Single
Polyken Foilastic Premium Butyl Window & Door Flashing -- 626-20 Foilastic
from Berry Plastics Corporation - Engineered Materials Division

Polyken 626-20 Foilastic. Flashing Tape - PREMIUM 20 MIL PRINTED. Aluminum foil backed butyl adhesive flashing tape. Applications. Used for flashing windows and door installations, corner board abutments, sidewall sheathing seams, and deck-to-wall joints. Suitable for sealing other detail areas... [See More]

  • Features: Single
  • Adhesive: Rubber
  • Materials of Construction: Metal Foil
  • Thickness: 0.0200
Preservation Tape -- PE8
from Intertape Polymer Group, Inc.

Preservation Tape - Durable, moisture resistant PE (polyethylene) backing with a rubber-based pressure-sensitive adhesive. Bonds well to a variety of surfaces. Clean removal from a variety of gel-coated surfaces. Designed to offer a high degree of conformability without excessive stretch. Stiffer... [See More]

  • Features: Single; UV or Weather Resistant
  • Color: Tan
  • Materials of Construction: Plastic / Polymer; Polyethylene
Glow in the Dark Tapes -- Glow in the Dark Phosphorescent Tapes
from NADCO Tapes & Labels, Inc.

Glow in the Dark Tape Description: This glow in the dark tape is equipped with a film possessing a natural phosphorescent color that, in total darkness, registers about 5600 angstroms. This phosphorescent tape will glow in total darkness after exposure to light for up to 8 hours. Our phosphorescent... [See More]

  • Features: Single; Permanent; Reflective or Flagging Safety Tape
  • Materials of Construction: Cloth / Fabric (optional feature); Fluoropolymer (Teflon) (optional feature); Foam (optional feature); Metal Foil (optional feature); Paper (optional feature); Plastic / Polymer (optional feature); Polyvinyl Chloride (optional feature)
Printed Circuit Board Plating Tape -- Green
from IPS Limited

Engineering grade plating tape used to protect boards in tin/lead stripping. Features: For the PC Board Manufacturing Industry. Engineering grade plating tape. Used to protect boards in tin/lead stripping and gold finger plating operation. Suitable for painting & silicone paper film coating and... [See More]

  • Features: Single
  • Temperature Resistance: -73 to 177
  • Adhesive: Silicone
CP 500 High Performance Grade, High Temperature, Medium-High Adhesion Masking Tape -- CP 500
from Shurtape Technologies, LLC

High performance grade, medium-high adhesion masking tape for high temperature painting in the transportation industry and for wet sanding applications. An easy-to-unwind, quick-stick tape that resists solvents, CP 500 delivers sharp paint lines, removes cleanly without residue or paint flake, and... [See More]

  • Features: Single; Removable / Reusable
  • Adhesive: Pressure Sensitive; Rubber
  • Materials of Construction: Paper; Rubber
  • Width: 0.7087 to 1.89
Surface Protection Film
from Surface Armor LLC

General Surfaces. Surface Armor protective film has a seemingly endless array of uses. If you need to protect hardwood floors, vinyl, MDF, wood veneer, circuit boards or almost any kind of surface, there is a good chance that we have a surface protection film that will fit the bill. There are many... [See More]

  • Features: Abrasion / Scratch Resistant; Single; Protective; Removable / Reusable; Transparent; UV or Weather Resistant
  • Application: Electronics, Printed Circuit Boards or Semiconductors
  • Materials of Construction: Paper; Polyester; Plastic / Polymer; Polyvinyl Chloride; Polypropylene
Fastfixer™ Small Secure Clear Glue Dots 6mm x 5000 -- FATA00001
from Techsil Limited

Fastfixer ™ consist of a high tack pressure sensitive hot melt adhesive, jetted onto one face of a two sided siliconised 90 gsm glassine release paper. Fastfixer ™ Secure Fixers are used for cover mounting and other applications where a lower level of peelability is required - for... [See More]

  • Features: Single
Polyken Medical Foam Tape -- 2908I
from Berry Plastics Corporation - Engineered Materials Division

Liner Side Adhesive. General Purpose Aggressive Tack, High Peel, Acrylic Adhesive, 0n-irritating. Common Applications. Medical Device Mounting. Patient Monitoring [See More]

  • Features: Single
  • Adhesive: Acrylic
  • Materials of Construction: Foam; Polyester; Plastic / Polymer
  • Peel: 4.38
Specialty Flatback Tape -- 546
from Intertape Polymer Group, Inc.

Intertape ™ brand Flatback Tape is designed for superior performance in a variety of packaging, splicing and tabbing applications. They provide a quick positive seal under a wide range of temperature and humidity conditions. [See More]

  • Features: Single
  • Adhesive: Pressure Sensitive
  • Materials of Construction: Paper
  • Thickness: 0.0073
Masking/Paper Tapes -- Photographic Masking Tape
from NADCO Tapes & Labels, Inc.

A versatile, reliable tape for use in photo studios, film processing laboratories, as well as in home dark rooms. Recommended for use as a chart tape. Engineered expressly for quality photographic reproduction work cropping and edging negative for contact printing. Sealing camera bellow and film... [See More]

  • Features: Single
  • Adhesive: Rubber
  • Materials of Construction: Paper
  • Application: Masking Tape
Printed Circuit Board Plating Tape -- Red
from IPS Limited

Engineering grade plating tapes used to protect printed circuit boards during tin/lead stripping and gold finger plating processes. Also suitable for painting and silicone paper film splicing. Red PCB tapes are thicker than Blue PCB Plating Tape. Features: For the PC Board Manufacturing Industry. [See More]

  • Features: Single
  • Temperature Resistance: -73 to 177
  • Adhesive: Silicone
CP 650 High Performance Grade, High Temperature, Medium-High Adhesion Masking Tape -- CP 650
from Shurtape Technologies, LLC

High performance grade, medium-high adhesion masking tape designed for demanding, high temperature painting applications in the transportation industry. A user-friendly tape solution, CP 650 unwinds smoothly, withstands temperatures up to 325 F, and offers warm or cold removal with no adhesive... [See More]

  • Features: Single; Removable / Reusable
  • Adhesive: Pressure Sensitive; Rubber
  • Materials of Construction: Paper; Rubber
  • Width: 0.7087 to 1.89
UV Rated Glazing Protection Film
from Surface Armor LLC

Glazing. Keep Your Fenestration Systems Spotless!. With commercial glazing systems, finish is everything! Whether you are installing anodized storefront, powder coated windows, Kynar ® painted curtain wall or mirror finish doors. A single scratch can obliterate the value of your product and... [See More]

  • Features: Abrasion / Scratch Resistant; Single; Protective; Removable / Reusable; Transparent; UV or Weather Resistant
  • Width: 1 to 72
  • Materials of Construction: Plastic / Polymer
Stokvis D3051 Hand Tearable Tissue Tape 200mm x50m -- SVTA22483
from Techsil Limited

A translucent hand tearable double sided tape from ITW Stokvis which provides good holding power and good performance at elevated temperatures. This tape comes with a tissue carrier, an acrylic adhesive with a paper silicone liner coated white. Product Benefits. Operating Temperature: -30 °C to... [See More]

  • Features: Single
Polyken Paper Surface Protection Tape -- 2730A
from Berry Plastics Corporation - Engineered Materials Division

Air Side Adhesive. Removable rubber adhesive designed for low peel and clean removability properties. Common Applications. Surface Protection [See More]

  • Features: Single; Protective
  • Adhesive: Rubber
  • Materials of Construction: Paper; Rubber
  • Peel: 2.5
Specialty Flatback Tape -- 582
from Intertape Polymer Group, Inc.

Intertape ™ brand Flatback Tape is designed for superior performance in a variety of packaging, splicing and tabbing applications. They provide a quick positive seal under a wide range of temperature and humidity conditions. [See More]

  • Features: Single
  • Adhesive: Pressure Sensitive
  • Materials of Construction: Paper
  • Application: Packaging Tape
CP 901 High Performance Grade, High Temperature, High Adhesion Steel Pipe Masking Tape -- CP 901
from Shurtape Technologies, LLC

High performance grade, excellent adhesion masking tape designed exclusively for the oil and natural gas industry for steel pipe masking to protect pipe ends as anti-corrosion powder coating is applied. Designed for temperatures up to 350 F, but capable of withstanding temperatures up to 475 F for... [See More]

  • Features: Single; Removable / Reusable
  • Adhesive: Pressure Sensitive; Rubber
  • Materials of Construction: Paper; Rubber
  • Width: 1.89 to 5.67
Stokvis D3051 Hand Tearable Tissue Tape 25mm x 50m -- SVTA22245
from Techsil Limited

A translucent hand tearable double sided tape from ITW Stokvis which provides good holding power and good performance at elevated temperatures. This tape comes with a tissue carrier, an acrylic adhesive with a paper silicone liner coated white. Product Benefits. Operating Temperature: -30 °C to... [See More]

  • Features: Single
  • Materials of Construction: Paper
Polyken Shadowlastic Plus Premium Butyl Roof Flashing -- 627-35 Shadowlastic Plus
from Berry Plastics Corporation - Engineered Materials Division

Polyken 627-35 Shadowlastic Plus. Flashing Tape - Premium 35 MIL. Applications. Used under tile on the ridge and hip lines of roofs to prevent moisture from entering the building. Window and door openings. Skylights and dormers. Any above grade critical areas that need protection against water and... [See More]

  • Features: Single; Removable / Reusable
  • Adhesive: Rubber
  • Materials of Construction: Paper; Plastic / Polymer
  • Thickness: 0.0350
Utility Flatback Tape -- 530
from Intertape Polymer Group, Inc.

Intertape ™ brand Flatback Tape is designed for superior performance in a variety of packaging, splicing and tabbing applications. They provide a quick positive seal under a wide range of temperature and humidity conditions. [See More]

  • Features: Single
  • Adhesive: Pressure Sensitive
  • Materials of Construction: Paper
  • Thickness: 0.0071
RT 700 Clear Repair Tape -- RT 700/T-REX®
from Shurtape Technologies, LLC

Clear repair tape used indoors and out for quick and discreet repairs to a variety of surfaces, including those that require a water-resistant seal. T-REX® / RT 700 Clear Repair Tape is engineered for versatility and conformability, delivering an all-weather, crystal clear construction with... [See More]

  • Features: Single; Permanent; UV or Weather Resistant
  • Adhesive: Acrylic; Pressure Sensitive
  • Materials of Construction: Acrylic / Acrylate
  • Width: 1.89