Permanent Specialty Tapes
from Fujipoly® America Corp.
By spiral wrapping each successive layer slightly over the previous one, the tape fuses to itself over the component. Bonding only to itself, the permanent fusion begins within three minutes after contact. Once the amalgamation is cured, the protected area withstands exposure to moisture, electrical... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
- Adhesive: Fusible
- Materials of Construction: Rubber; Silicone
- Temperature Resistance: -45 to 250
from Berry Plastics Corporation - Engineered Materials Division
Embossed Foil Laminate Backing with Engineered Acrylic Adhesive. Applications. Seals seams, cracks, and corners against air leakage for walk-in refrigeration units, refrigerated display cases and trailers, industrial coolers, and more. Sealing and patching insulation cladding and jacketing. Features... [See More]
- Features: Abrasion / Scratch Resistant; Single; Permanent; Thermally Insulating; UV or Weather Resistant; Mold Resistant
- Adhesive: Acrylic
- Materials of Construction: Metal Foil; Embossed Foil Laminate
- Width: 4
from Shurtape Technologies, LLC
All Service Jacket+ (ASJ+) tape for sealing butt joints on ductboard and pipe insulation wrapped with ASJ+ faced backing. Linered and tested in accordance with UL 723, AF 995CT is constructed with a white poly-scrim-foil backing that inhibits mold growth and is DECA free, in addition to an... [See More]
- Features: Single; Permanent
- Adhesive: Acrylic; Pressure Sensitive
- Materials of Construction: Acrylic / Acrylate
- Width: 2.83 to 3.78
from NADCO Tapes & Labels, Inc.
Mineral-coated film non-slip tape, possessing one side that is pressure sensitive. This anti-slip grit tape is protected by a removable liner. Applications: Our 189Y/B non-skid tape is recommended for surface application temperatures of 50 °F and above. This anti-slip tape may be applied to... [See More]
- Features: Single; Permanent; Reflective or Flagging Safety Tape
- Adhesive: Rubber
- Materials of Construction: Filament; Mineral Coated Film
- Thickness: 0.0230
from Berry Plastics Corporation - Engineered Materials Division
PE Film with Permanent Acrylic Adhesive and 66# Clay-Coated Kraft Release Liner. Applications. Wire harness attachment to headliners, flooring, and other surfaces in automotive, marine, recreational equipment, construction, and more. Permanent surface attachments. Anti-squeak, anti-itch headliner... [See More]
- Features: Single; Permanent
- Adhesive: Acrylic
- Materials of Construction: Plastic / Polymer; Polyethylene
- Width: 1.5 to 54
from Shurtape Technologies, LLC
Label protection acrylic packaging tape for defending shipping labels and other printed surfaces against weather and handling. Offering high clarity and UV resistance, AP 15 adds an additional layer of protection to keep critical information intact. [See More]
- Features: Single; Permanent; Protective; UV or Weather Resistant
- Adhesive: Acrylic; Pressure Sensitive
- Materials of Construction: Acrylic / Acrylate; Plastic / Polymer
- Width: 3.78 to 5.67
from NADCO Tapes & Labels, Inc.
Self Wound Vinyl anti-slip tape is of superior quality, possessing a long shelf-life, and "write-on" capability. And, this non-skid tape provides a very effective vapor and moisture barrier. Self wound vinyl anti-slip tape is highly conformable and resistant to aging, sun, water, fungue, bacteria,... [See More]
- Features: Abrasion / Scratch Resistant; Single; Permanent; Reflective or Flagging Safety Tape; UV or Weather Resistant
- Adhesive: Rubber
- Materials of Construction: Plastic / Polymer; Polyvinyl Chloride
from Berry Plastics Corporation - Engineered Materials Division
Embossed Foil Laminate Backing with Engineered Acrylic Adhesive. Applications. Seals seams, cracks, and corners against air leakage for walk-in refrigeration units, refrigerated display cases and trailers, industrial coolers, and more. Sealing and patching insulation cladding and jacketing. Features... [See More]
- Features: Abrasion / Scratch Resistant; Single; Permanent; Thermally Insulating; UV or Weather Resistant; Mold Resistant
- Adhesive: Acrylic
- Materials of Construction: Metal Foil; Embossed Foil Laminate
- Width: 4
from Shurtape Technologies, LLC
High performance grade acrylic packaging tape for heavy duty manual and automated industrial sealing of cartons exposed to rough handling and load stress. With excellent quick stick and superior clarity, AP 401® delivers performance you can count on in a wide range of applications, environments and... [See More]
- Features: Single; Permanent; UV or Weather Resistant
- Adhesive: Acrylic; Pressure Sensitive
- Materials of Construction: Acrylic / Acrylate; Plastic / Polymer
- Width: 1.89 to 2.83
from NADCO Tapes & Labels, Inc.
In emergency situations, there is always the possibility of panic and the risk of serious injury due to slips and falls. Glo Brite Safety Track is a non-skid, mineral-coated photoluminescent glow in the dark tape that provides unsurpassed, non-slip protection on hazardous surfaces. Because Glo Brite... [See More]
- Features: Abrasion / Scratch Resistant; Single; Permanent; Reflective or Flagging Safety Tape; UV or Weather Resistant
- Thickness: 0.0350
- Materials of Construction: Filament; Mineral Coated Photoluminescent Tape
- Color: White/Green
from Shurtape Technologies, LLC
High performance grade fiberglass reinforced strapping tape for heavy duty closing, strapping, packaging, bundling, unitizing, palletizing and L-Clip applications. GS 521 offers high tensile strength and good adhesion, quick stick and shock resistance to hold strong against the distribution network. [See More]
- Features: Single; Permanent
- Adhesive: Hot Melt, Heat Bond, or Thermally Activated; Pressure Sensitive; Rubber
- Materials of Construction: Fiberglass / Glass; Filament; Plastic / Polymer; Rubber
- Width: 12 to 60
from NADCO Tapes & Labels, Inc.
Glow in the Dark Tape Description: This glow in the dark tape is equipped with a film possessing a natural phosphorescent color that, in total darkness, registers about 5600 angstroms. This phosphorescent tape will glow in total darkness after exposure to light for up to 8 hours. Our phosphorescent... [See More]
- Features: Single; Permanent; Reflective or Flagging Safety Tape
- Materials of Construction: Cloth / Fabric (optional feature); Fluoropolymer (Teflon) (optional feature); Foam (optional feature); Metal Foil (optional feature); Paper (optional feature); Plastic / Polymer (optional feature); Polyvinyl Chloride (optional feature)
from Shurtape Technologies, LLC
High performance grade hot melt packaging tape for higher speed, critical closure carton sealing of large, bulky or heavy content cartons. For use in manual or automated industrial sealing environments, particularly moderate to severe handling environments, HP 400® is designed with extra high... [See More]
- Features: Single; Permanent
- Adhesive: Hot Melt, Heat Bond, or Thermally Activated; Pressure Sensitive; Rubber
- Materials of Construction: Plastic / Polymer; Rubber
- Width: 1.89 to 2.83
from Shurtape Technologies, LLC
Professional grade joint tape for concealing and reinforcing wallboard joints, interior walls and ceilings when working with ready-mix or setting-type joint compounds and gypsum veneer plaster systems. JT 100 is easy to apply and offers high strength to eliminate tearing, stretching and wrinkling... [See More]
- Features: Permanent
- Width: 55.03
- Adhesive: None
- Thickness: 0.0087
from Shurtape Technologies, LLC
Clear repair tape used indoors and out for quick and discreet repairs to a variety of surfaces, including those that require a water-resistant seal. T-REX® / RT 700 Clear Repair Tape is engineered for versatility and conformability, delivering an all-weather, crystal clear construction with... [See More]
- Features: Single; Permanent; UV or Weather Resistant
- Adhesive: Acrylic; Pressure Sensitive
- Materials of Construction: Acrylic / Acrylate
- Width: 1.89