PVC / Vinyl Specialty Tapes
from Budnick Converting, Inc.
PVC 4800 is a 10 mil heavy-duty SPVC pipe wrap/surface protection film tape coated with a rubber adhesive. It is flame retardant and highly resistant to sun, water, oil, acids, alkalies, and corrosive chemicals. [See More]
- Materials of Construction: Plastic / Polymer; Polyvinyl Chloride
- Thickness: 0.0100
- Adhesive: PVC - Polyvinylchloride
- Peel: 0.7500
from Budnick Converting, Inc.
PVC 4810 is a 10 mil heavy-duty SPVC pipe wrape/surface protection film tape coated with a rubber adhesive. It is flame retardant and highly resistant to sun, water, oil, acids, alkalies, and corrosive chemicals. [See More]
- Materials of Construction: Plastic / Polymer; Polyvinyl Chloride
- Thickness: 0.0100
- Adhesive: PVC - Polyvinylchloride
- Peel: 0.7500
from Budnick Converting, Inc.
PVC 4820 is a 10 mil heavy-duty SPVC pipe wrape/surface protection film tape coated with a rubber adhesive. It is flame retardant and highly resistant to sun, water, oil, acids, alkalies, and corrosive chemicals. [See More]
- Materials of Construction: Plastic / Polymer; Polyvinyl Chloride
- Thickness: 0.0100
- Adhesive: PVC - Polyvinylchloride
- Peel: 0.7500
from Budnick Converting, Inc.
PVC 4830 is a 20 mil heavy-duty SPVC pipe wrape/surface protection film tape coated with a rubber adhesive. It is flame retardant and highly resistant to sun, water, oil, acids, alkalies, and corrosive chemicals. [See More]
- Materials of Construction: Plastic / Polymer; Polyvinyl Chloride
- Thickness: 0.0200
- Adhesive: PVC - Polyvinylchloride
- Peel: 0.6875
from Budnick Converting, Inc.
DCPVC 3550 is a 3.2mil (0.08mm) self-wound transparent PVC film that is differentially coated with a high/low acrylic adhesive system for a smooth and easy unwind. It is especially suited for applications where a liner would be a hindrance. [See More]
- Materials of Construction: Plastic / Polymer; Polyvinyl Chloride
- Thickness: 0.0032
- Adhesive: PVC - Polyvinylchloride
- Peel: 1.38
from Budnick Converting, Inc.
PVC 4700 is a 5.2mil matte surface soft PVC coated in a synthetic rubber adhesive. This superior quality product has a long shelf life and write-on capabilities. It provides a very effective vapor and moisture barrier. [See More]
- Materials of Construction: Plastic / Polymer; Polyvinyl Chloride
- Thickness: 0.0052
- Adhesive: PVC - Polyvinylchloride
- Peel: 1.12
from Budnick Converting, Inc.
DCPVC 3611 is a 5.5 mil double coated PVC tape consisting of a 1.5 mil white PVC film coated on both sides with a solvent-based acrylic adhesive and a siliconized paper release liner. The adhesive system of this double coated tape is extremely aggressive and will bond well to nearly all materials,... [See More]
- Materials of Construction: Plastic / Polymer; Polyvinyl Chloride
- Thickness: 0.0055
- Adhesive: PVC - Polyvinylchloride
- Peel: 5
from Budnick Converting, Inc.
PVC 4725 is a 6 mil soft PVC tape with a synthetic rubber adhesive. It is used for color coding; lane marking and safety coding, decorative striping, masking for hard chrome plating & anodizing, harness and pipe wrapping, and duct and joint sealing. [See More]
- Materials of Construction: Plastic / Polymer; Polyvinyl Chloride
- Thickness: 0.0060
- Adhesive: PVC - Polyvinylchloride
- Peel: 1.38
from Budnick Converting, Inc.
PVC 4725 is a 6 mil soft PVC tape with a synthetic rubber adhesive. It is used for color coding; lane marking and safety coding, decorative striping, masking for hard chrome plating & anodizing, harness and pipe wrapping, and duct and joint sealing. [See More]
- Materials of Construction: Plastic / Polymer; Polyvinyl Chloride
- Thickness: 0.0060
- Adhesive: PVC - Polyvinylchloride
- Peel: 1.38
from Budnick Converting, Inc.
DCPVC 3620 is a 9.84mil double coated white PVC tape consisting of a 3.2mil white PVC film coated on both sides with a modified solvent-free acrylic adhesive. This tatpe's adhesive strength builds up with time and it is very moisture and temperature resistant. [See More]
- Materials of Construction: Plastic / Polymer; Polyvinyl Chloride
- Thickness: 0.0098
- Adhesive: PVC - Polyvinylchloride
- Peel: 10.25
from Budnick Converting, Inc.
Foam Seal Aluma-Seal 723 is an industrial medium density PVC foam product cast on an aluminum liner. AlumaSeal 723 is a PVC foam with an aluminum covering on one side and acrylic adhesive on the other side. Product is UL listed from 1/16" to 1/4" thickness with an acrylic PSA. [See More]
- Materials of Construction: Plastic / Polymer; Polyvinyl Chloride
- Peel: 0.7500
- Adhesive: PVC - Polyvinylchloride
from Budnick Converting, Inc.
PP808 is a 2.1 mil, UPVC general purpose and bag sealing tape. It is used for sealing bags light weight sealing, banding, bundling, packaging and color coding. [See More]
- Materials of Construction: Plastic / Polymer; Polyvinyl Chloride
- Thickness: 0.0021
- Adhesive: UPVC - Unplasticized Polyvinylchloride
- Peel: 1.5
from Budnick Converting, Inc.
4100 is a 2.8 mil, embossed, polyvinyl chloride tape. It is printable and is used for can sealing and bundling. [See More]
- Materials of Construction: Plastic / Polymer; Polyvinyl Chloride
- Thickness: 0.0028
- Adhesive: PVC - Polyvinylchloride
- Peel: 2.31
from Budnick Converting, Inc.
A 2.3 mil. colored film tape featuring a PaklonT backing with a rubber resin adhesive used for various packaging, color coding, bag sealing, combining and attaching applications. [See More]
- Materials of Construction: Plastic / Polymer; Polyvinyl Chloride
- Thickness: 0.0023
- Adhesive: UPVC - Unplasticized Polyvinylchloride
- Peel: 1.88
from NADCO Tapes & Labels, Inc.
Self Wound Vinyl anti-slip tape is of superior quality, possessing a long shelf-life, and "write-on" capability. And, this non-skid tape provides a very effective vapor and moisture barrier. Self wound vinyl anti-slip tape is highly conformable and resistant to aging, sun, water, fungue, bacteria,... [See More]
- Materials of Construction: Plastic / Polymer; Polyvinyl Chloride
- Features: Abrasion / Scratch Resistant; Single; Permanent; Reflective or Flagging Safety Tape; UV or Weather Resistant
- Adhesive: Rubber
from Surface Armor LLC
Glass Protection Film. By its nature, glass is extremely fragile. Even heavy-duty tempered glass can scratch, mar, swirl, etch or haze with handling and exposure. This makes working with glass a challenge. Each step of a glass product ’s life cycle represents a new danger to the glass itself. [See More]
- Materials of Construction: Paper; Polyester; Plastic / Polymer; Polyvinyl Chloride; Polypropylene
- Features: Abrasion / Scratch Resistant; Single; Protective; Removable / Reusable; Transparent; UV or Weather Resistant
from Shurtape Technologies, LLC
General purpose grade UPVC film tape for lightweight bag sealing, banding, bundling and packaging applications, as well as for color-coding tasks. PP 808 is moisture-resistant and can withstand subfreezing temperatures. [See More]
- Materials of Construction: Plastic / Polymer; Polyvinyl Chloride; Rubber
- Width: 0.3543
- Adhesive: Pressure Sensitive; Rubber
- Thickness: 0.0021
from Can-Do National Tape
PVC Industry Tape. Soft PVC tape suitably plasticized and stabilized. Coated with rubber-based pressure sensitive adhesive on one side. UPC Listed, matte finish industry tape. 100' Black Unprinted Pipewrap. Custom slit to width [See More]
- Materials of Construction: Plastic / Polymer; Polyvinyl Chloride
- Adhesive: Pressure Sensitive
from CCT - Coating and Converting Technologies
MDUF9000 is a flexible, transparent, breathable medical tape on a 2.0 mil PE casting sheet. Designed for a variety of medical industry end uses that include direct skin bonding, and medical device applications. Engineered for comfort, conformability and where high MVTR and a strong secure bond is... [See More]
- Materials of Construction: Plastic / Polymer; Polyvinyl Chloride
- Application: Medical
- Adhesive: Acrylic
from L.H. Dottie Company
PRINTED TYPE. PVC MATERIAL. 100 FOOT. 2 INCH. PIPE JOINT, CONDUIT, COUPLING APPLICATION. 10 MIL THICKNESS. PC 5420 MODEL [See More]
- Materials of Construction: Plastic / Polymer; Polyvinyl Chloride
- Thickness: 0.0100
- Width: 2
from Custom Fabricating & Supplies
This tape is manufactured from a PVC film backing with a rubber based adhesive. Highest temperature performance of PVC tapes. Provides a more watertight seal than most other PVC options. Product Features. Temperature Rating: 300 ° F / 149 ° C. Solvent resistant. High temperature perfomance... [See More]
- Materials of Construction: Plastic / Polymer; Polyvinyl Chloride; Vinyl
- Peel: 1.62
- Width: 0.2500 to 2
- Temperature Resistance: -17.78 to 149
from Surface Armor LLC
Laminate Surfaces. The use of laminates is very common for countertops, construction panels, cabinetry, flooring and laminate-surfaced furniture but a single scratch, nick or stain can destroy the look and value of the item. Laminates can be damaged during: Lamination. Cutting. Routing. Coating. [See More]
- Materials of Construction: Paper; Polyester; Plastic / Polymer; Polyvinyl Chloride; Polypropylene
- Features: Abrasion / Scratch Resistant; Single; Protective; Removable / Reusable; Transparent; UV or Weather Resistant
from Shurtape Technologies, LLC
General purpose, corrosion-resistant PVC tape for use on under and above ground pipe installations. PW 100 pipe wrap tape offers excellent moisture resistance and conformability to protect metal and plastic piping. [See More]
- Materials of Construction: Plastic / Polymer; Polyvinyl Chloride; Rubber
- Width: 2 to 6
- Adhesive: Pressure Sensitive; Rubber
- Thickness: 0.0100
from Can-Do National Tape
PVC Industry Tape. Soft PVC tape suitably plasticized and stabilized. Coated with rubber-based pressure sensitive adhesive on one side. UPC Listed, matte finish industry tape. Black Printed Pipewrap. Custom slit to width. [See More]
- Materials of Construction: Plastic / Polymer; Polyvinyl Chloride
- Adhesive: Pressure Sensitive
from Surface Armor LLC
Metal Surfaces. Metallic surfaces are not immune to damage and wear, especially during the fabrication and finishing processes. Metal surfaces can be marred by chatter marks, scratches or swirls, or contaminated by overspray, solvents, dust and the like. Potential hazards to your metal surfaces... [See More]
- Materials of Construction: Paper; Polyester; Plastic / Polymer; Polyvinyl Chloride; Polypropylene
- Features: Abrasion / Scratch Resistant; Single; Protective; Removable / Reusable; Transparent; UV or Weather Resistant
from Shurtape Technologies, LLC
Economy grade UPVC film tape for use with a hand dispenser to seal cartons with recycled fiber content, heavy ink coverage or rough surfaces. VP 719 offers high tack, is quick to apply without needing excessive rub-down, and is an excellent choice when moisture and subfreezing temperatures are... [See More]
- Materials of Construction: Plastic / Polymer; Polyvinyl Chloride; Rubber
- Width: 1.89
- Adhesive: Pressure Sensitive; Rubber
- Thickness: 0.0019
from Can-Do National Tape
Vinyl Tape, CDNT 305. OSHA Colors. CDNT 305 Vinyl Tape is a versatile vinyl tape. A soft PVC tape with an aggressive rubber-based pressure sensitive adhesive, in OSHA colors. Matte finished. Maintains color even with heavy abrasion. Residue-free removal. Available Colors: Clear. Black. Grey. Brown. [See More]
- Materials of Construction: Plastic / Polymer; Polyvinyl Chloride
- Adhesive: Pressure Sensitive
from Surface Armor LLC
Plastic Surfaces. Plastics are everywhere! From large-scale flat sheet stock to molded containers, appliances and electronic devices, plastic has been there, done that. But to keep plastic surfaces safe, from the factory floor to the customer ’s hands, careful handling is needed. Scratches,... [See More]
- Materials of Construction: Paper; Polyester; Plastic / Polymer; Polyvinyl Chloride; Polypropylene
- Features: Abrasion / Scratch Resistant; Single; Protective; Removable / Reusable; Transparent; UV or Weather Resistant
from Surface Armor LLC
Stainless Steel Protection Film. With stainless steel, finish is everything. Whether you are looking for a brushed, bright annealed or mirror appearance, a single scratch can ruin the value of your product and cut through the protective surface layer which gives “stainless ” its name. [See More]
- Materials of Construction: Paper; Polyester; Plastic / Polymer; Polyvinyl Chloride; Polypropylene
- Features: Abrasion / Scratch Resistant; Single; Protective; Removable / Reusable; Transparent; UV or Weather Resistant
from Surface Armor LLC
Stone Surfaces. Contractors, homeowners and remodelers today have discriminating tastes when it comes to stonework, tile, marble and rock. Kitchens are fitted with granite or solid surface counters. Grand entries have carved limestone, ceramic or marble tiles. Corporate front offices often have the... [See More]
- Materials of Construction: Paper; Polyester; Plastic / Polymer; Polyvinyl Chloride; Polypropylene
- Features: Abrasion / Scratch Resistant; Single; Protective; Removable / Reusable; Transparent; UV or Weather Resistant
from Surface Armor LLC
General Surfaces. Surface Armor protective film has a seemingly endless array of uses. If you need to protect hardwood floors, vinyl, MDF, wood veneer, circuit boards or almost any kind of surface, there is a good chance that we have a surface protection film that will fit the bill. There are many... [See More]
- Materials of Construction: Paper; Polyester; Plastic / Polymer; Polyvinyl Chloride; Polypropylene
- Features: Abrasion / Scratch Resistant; Single; Protective; Removable / Reusable; Transparent; UV or Weather Resistant
- Application: Electronics, Printed Circuit Boards or Semiconductors