Ceramic / Inorganic Cement Industrial Adhesives
from Ellsworth Adhesives
Sauereisen Aluseal Adhesive Cement Paste No. 2 White is a ceramic adhesive that is used for sealing, cementing, and assembling metal, glass, porcelain, and other materials. It has excellent flow, bond strength, thermal shock resistance, and can be used on production lines. It can be applied by... [See More]
- Chemical System: Ceramic
- Dielectric Strength: 49
from Ellsworth Adhesives
Sauereisen Insa-Lute Adhesive Cement Paste No. 1 Off-White is used for bonding, encapsulating, and insulating applications. It bonds well to glass, metal, and ceramics. It is thermally conductive, insulates electricity, non-toxic, odorless, high temperature resistant, and thermal shock resistant. 1... [See More]
- Chemical System: Ceramic
- Tensile (Break): 410
- Substrate Compatibility: Ceramic, Glass; Metal
- Dielectric Strength: 12.5 to 51
from OMEGA Engineering, Inc.
Air Set Cements set or cure through loss of moisture by evaporation. Atmospheric conditions therefore affect the drying rate. Air Set Cements are used mainly in thin film applications (applied in thicknesses less than 1/4")*. SELECTION CRITERIA FOR CEMENTS. 1. Type of Application Potting, sealing,... [See More]
- Chemical System: Ceramic
- Type / Form: Liquid (optional feature); Powder (optional feature)
- Cure / Technology: Air Setting / Film Drying; Two Component (optional feature); Single Component (optional feature)
- Features: High Dielectric; Encapsulant, Potting Compound; Sealant; Thermally Conductive
from Sauereisen, Inc.
Sauereisen Adhesive Paste No. 19 is an inorganic, odorless, nontoxic cement used for bonding glass, porcelain, wood, felt, cork, metals and ceramic fiber. Some typical applications include protection of exposed metal surfaces during heat treating, bonding wallboard to brick or concrete and cementing... [See More]
- Chemical System: Ceramic
- Cure / Technology: Air Setting / Film Drying; Single Component
- Composition: Unfilled
- Features: High Dielectric; Flame Retardant; Thermally Conductive
from CoorsTek
CoorsTek understands ceramic-to-metal bonding and offers a diverse product portfolio of Durall ™ adhesive products. Our industrial bonding experts will help you select the best adhesive for your specific wear application to ensure long-lasting bonds and reduced downtime for critical material... [See More]
- Chemical System: Ceramic; Silicone
- Type / Form: Gel; Liquid
- Cure / Technology: Room Temperature Vulcanizing or Curing
- Substrate Compatibility: Ceramic, Glass; Metal
from Aremco Products, Inc.
High fired strength, dense ceramics [See More]
- Chemical System: Ceramic
- Cure / Technology: Thermoset
- Composition: Filled
- Type / Form: Liquid
from OMEGA Engineering, Inc.
Chemical Set Cements set or cure by an internal chemical action which does not require exposure to air. Chemical Set Cements can be used in thick applications (applied in thicknesses greater than 1/4")*. SELECTION CRITERIA FOR CEMENTS. 1. Type of Application Potting, sealing, encapsulating,... [See More]
- Chemical System: Ceramic
- Type / Form: Liquid (optional feature); Powder (optional feature)
- Cure / Technology: Air Setting / Film Drying; Two Component (optional feature); Single Component (optional feature)
- Features: High Dielectric; Encapsulant, Potting Compound; Sealant; Thermally Conductive
from OMEGA Engineering, Inc.
OMEGA's THERMCOAT KIT is used for cementing fine-gage thermocouples in place on metal, plastic and ceramic surfaces and for assembling and installing thermopiles, temperature probes and thermocouple bolometers. THERMCOAT CO and THERMCOAT COL This is a fast-setting two-part cement which should be... [See More]
- Chemical System: Ceramic
- Type / Form: Liquid (optional feature); Powder (optional feature)
- Cure / Technology: Air Setting / Film Drying (optional feature); Thermoset (optional feature); Single Component
- Features: Thermally Conductive