Threaded Posts, Spacers, and Standoffs

119 Results
Board Supports -- 145-27MTP00125-ND [27MTP00125 from Essentra Components]
from DigiKey

"Board Support Snap Fit / Threaded Stud Nylon 0.125"" (3.18mm) 1/8""" [See More]

  • Mounting: Threaded
  • Material: Nylon or Polyamide
  • Type & Shape: PCB Support (No Hole / Solid Post)
Adhesive PCB Standoff -- ASR series
from Takachi Electronics Enclosure Co., Ltd.

Double-sided adhesive tape allows the standoff to be mounted easily;. allows PCB mounting in non-boss enclosures. M3 tapping screw use adhesive standoff. Recommended to be used with EM-3 or EM-3-6 tapping screws. Please ensure the surface is cleaned and grease-free before adhering. Once removed, it... [See More]

  • Mounting: Adhesive; Threaded
  • Material: Plastic
  • Type & Shape: Standoff; Female Standoff; Square
  • Metric Size: M3; EM-3-6
.156 Hex, .187 L, F-F Alum Standoff -- 1797A
from Keystone Electronics Corp.

Part Number: 1797A. Finish/Plating: Clear Iridite. Length: .187 [4.74]. Material: Aluminum. OD: .156 [4.0]. Shape: Hex. Style: Female Standoff. Thread: 2-56. Type: Threaded Standoffs [See More]

  • Mounting: Threaded
  • Material: Metal; Aluminum
  • Type & Shape: Standoff; Female Standoff; Round; Hex
  • Outside Diameter: 0.1560
.250" (OD) X 1/2" (Height), #6-32 Thread, Round Brass Stand-Off -- A 9B43-B116
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Mounting: Threaded
  • Material: Metal; Brass
  • Type & Shape: Standoff; Round
  • Body Length: 0.5000
Blind Threaded Stainless Steel Standoffs, Series 400 - Unified -- Type BSO4
from PennEngineering®

Features: Standoffs allow for stacking or spacing in applications where corrosion resistance is required. Fasteners clinch securely into stainless steel sheet with hardness up to HRB 88 / HB 183. Available with blind or through-hole threads. Closed threads provide flush appearance on back side of... [See More]

  • Mounting: Threaded
  • Material: Metal; StainlessSteel
  • Type & Shape: Standoff; Blind Standoff; Round
  • Outside Diameter: 0.0074 to 0.0123
Fixturing Cylindrical Riser -- BJ600
from Imao-Fixtureworks

Material: SCM435 steel for BJ600-08***. S45C steel for BJ600-12*** and BJ600-16***. Heat Treat: Quenched and tempered (BJ600-08*** only). Finish: Black oxide [See More]

  • Mounting: Threaded
  • Material: Metal; Steel
  • Type & Shape: Spacer; Round
  • Outside Diameter: 0.9449 to 2.36
Hex Spacer, Brass
from BRIM Electronics, Inc.

Brass hardware Nickel plated for high temperature applications. Std. Pkg.: 1000. [See More]

  • Mounting: Threaded
  • Outside Diameter: 0.2500 to 1
  • Type & Shape: Spacer; Hex
  • Body Length: 0.2500 to 2
Board Supports -- 145-27MTP00625-ND [27MTP00625 from Essentra Components]
from DigiKey

"Board Support Snap Fit / Threaded Stud Nylon 0.625"" (15.88mm) 5/8""" [See More]

  • Mounting: Threaded
  • Material: Nylon or Polyamide
  • Type & Shape: PCB Support (No Hole / Solid Post)
Cube Standoff -- CUBE series
from Takachi Electronics Enclosure Co., Ltd.

10x10mm threaded cube shape standoff with a thread on 4 faces. M3 and M4 thread models available. Conveniently usable when installing PCB or metal plate upright. CUBE can also be used to make a simple housing by vertically aligning the plates. Material : Zinc diecast. Sales unit : 1Pack=2pcs,... [See More]

  • Mounting: Threaded
  • Material: Metal; Zinc diecast
  • Type & Shape: Standoff; Female Standoff; Square
  • Outside Diameter: 0.3937
.156 Rnd, .187 L, F-F Alum Standoff -- 1801A
from Keystone Electronics Corp.

Part Number: 1801A. Finish/Plating: Clear Iridite. Length: .187 [4.74]. Material: Aluminum. OD: .156 [4.0]. Shape: Round. Style: Female Standoff. Thread: 2-56. Type: Threaded Standoffs [See More]

  • Mounting: Threaded
  • Material: Metal; Aluminum
  • Type & Shape: Standoff; Female Standoff; Round; Hex
  • Outside Diameter: 0.1560
1/2" (Height) With #6-32 Thread Hexagonal 303 Stainless Steel Stand-off -- S5921Y-SO10-25
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Mounting: Threaded
  • Body Length: 0.5000
  • Type & Shape: Standoff; Hex
  • ANSI (English) Size: 6-32 / 6
MSOFS™ microPEM® Flaring Standoffs - Metric -- MSOFS-M1-2
from PennEngineering®

Features: MSOFS ™ microPEM ® flaring standoffs attach permanently in panels as thin as .008 ″/0.2mm of any hardness, including stainless steel. Can be installed into any type of panel, including metal, plastic and P.C. Board. Flaring feature allows for installation into multiple... [See More]

  • Mounting: Threaded
  • Material: Metal; Steel; StainlessSteel
  • Type & Shape: Standoff; Round
  • Outside Diameter: 0.1319 to 0.1575
Fixturing Extension Bolt -- BJ610 - 611
from Imao-Fixtureworks

Feature. Use to extend a contact bolt or the like. [See More]

  • Mounting: Threaded
  • Material: Metal; Steel
  • Type & Shape: Standoff; Male/Female Standoff; Hex
  • Outside Diameter: 0.3937 to 1.18
Board Supports -- 36-9048-ND [9048 from Keystone Electronics Corp.]
from DigiKey

"Board Support Snap Lock / Threaded Stud Nylon 0.250"" (6.35mm) 1/4""" [See More]

  • Mounting: Threaded
  • Material: Nylon or Polyamide
  • Type & Shape: PCB Support (No Hole / Solid Post)
Tapping Standoff -- TPS Series
from Takachi Electronics Enclosure Co., Ltd.

Tapping screw head allows for easy installation onto existing enclosure boss mount. 4 different sizes available : M2.3, M2.6, M3 and M4 size. [See More]

  • Mounting: Threaded
  • Material: Metal; Brass; Steel
  • Type & Shape: Standoff; Male/Female Standoff; Hex
  • Outside Diameter: 0.1969 to 0.2165
1" Round Female Standoff -- 7671
from Keystone Electronics Corp.

Part Number: 7671. Length: 1.250 [31.8]. Material: Ceramic. NL #: NL523W04-010. OD: 1.000 [25.4]. Shape: Round. Thread: 1/4-20. Max Continuous Use Temperature: 1,700 °F (930 °C). NL523W04-010 [See More]

  • Mounting: Threaded
  • Material: Ceramic
  • Type & Shape: Standoff; Round; Insulating
  • Outside Diameter: 1
Hexagonal Spacer With #4-40 Thread, Made From Aluminum Alloy -- A 9A43-E44008
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Mounting: Threaded
  • Material: Metal; Aluminum
  • Type & Shape: Spacer; Round; Hex
  • Body Length: 0.2500
PEM® TMSO4™ Standoffs
from PennEngineering®

PEM ® TMSO4 ™ self clinching standoffs are designed for use in harder sheets HRC 37/HB 340 or less. Installs flush into half hard .008 ”/0.2mm stainless steel sheets. Installs into round holes without any special mounting hole preparation, eliminating adhesives and laser welding. [See More]

  • Mounting: Self-Clinching; Threaded
  • Material: Metal; StainlessSteel
  • Type & Shape: Standoff; Round
  • Outside Diameter: 0.1559
Fixturing Small Cylindrical Riser -- BJ601
from Imao-Fixtureworks

Body. Steel (S45C). Black oxide finish [See More]

  • Mounting: Threaded
  • Material: Metal; Steel
  • Type & Shape: Standoff; Male/Female Standoff; Round
  • Outside Diameter: 0.6299 to 1.38
Board Supports -- 36-9049-ND [9049 from Keystone Electronics Corp.]
from DigiKey

"Board Support Snap Lock / Threaded Stud Nylon 0.375"" (9.53mm) 3/8""" [See More]

  • Mounting: Threaded
  • Material: Nylon or Polyamide
  • Type & Shape: PCB Support (No Hole / Solid Post)
1/4 Hex Female Standoff -- 1636
from Keystone Electronics Corp.

Part Number: 1636. Finish/Plating: Zinc & Clear Chromate. Length: 1.250 [31.8]. Material: Brass. OD: .250 [6.4]. Shape: Hex. Style: Female Standoff. Thr'd Depth(D): 3/8 [.375]. Thread: 6-32. Type: Threaded Standoffs [See More]

  • Mounting: Threaded
  • Material: Metal; Brass
  • Type & Shape: Standoff; Female Standoff; Round; Hex
  • Outside Diameter: 0.2500
Threaded Stainless Steel Standoffs, Series 400 - Unified -- Type TSO4
from PennEngineering®

Features: Standoffs allow for stacking or spacing in applications where corrosion resistance is required. Fasteners clinch securely into stainless steel sheet with hardness up to HRB 88 / HB 183. Available with blind or through-hole threads. Closed threads provide flush appearance on back side of... [See More]

  • Mounting: Threaded
  • Material: Metal; StainlessSteel
  • Type & Shape: Standoff; Female Standoff; Round
  • Outside Diameter: 0.1870 to 0.2500
Board Supports -- 36-9050-ND [9050 from Keystone Electronics Corp.]
from DigiKey

"Board Support Snap Lock / Threaded Stud Nylon 0.500"" (12.70mm) 1/2""" [See More]

  • Mounting: Threaded
  • Material: Nylon or Polyamide
  • Type & Shape: PCB Support (No Hole / Solid Post)
1/4 Hex M-F Standoff -- 1644
from Keystone Electronics Corp.

Part Number: 1644. Finish/Plating: Nickel Plate. Length: 1.000 [25.4]. Material: Brass. OD: .250 [6.4]. Shape: Hex. Style: M-F Standoff. Thr'd Depth(D): 3/8 [.375]. Thr'd Lngth (TL): 1/4 (.250). Thread: 6-32. Type: Threaded Standoffs [See More]

  • Mounting: Threaded
  • Material: Metal; Brass
  • Type & Shape: Standoff; Male/Female Standoff; Hex
  • Outside Diameter: 0.2500
Thru-HoleThreaded Stainless Steel Standoffs, Series 400 - Unified -- Type SO4
from PennEngineering®

Features: Standoffs allow for stacking or spacing in applications where corrosion resistance is required. Fasteners clinch securely into stainless steel sheet with hardness up to HRB 88 / HB 183. Available with blind or through-hole threads. Closed threads provide flush appearance on back side of... [See More]

  • Mounting: Threaded
  • Material: Metal; StainlessSteel
  • Type & Shape: Standoff; Female Standoff; Round
  • Outside Diameter: 0.1870 to 0.3120
Board Supports -- 36-9051-ND [9051 from Keystone Electronics Corp.]
from DigiKey

"Board Support Snap Lock / Threaded Stud Nylon 0.625"" (15.88mm) 5/8""" [See More]

  • Mounting: Threaded
  • Material: Nylon or Polyamide
  • Type & Shape: PCB Support (No Hole / Solid Post)
1/4 Hex Swage Standoff -- 1620-2
from Keystone Electronics Corp.

Part Number: 1620-2. Finish/Plating: Nickel Plate. Length: .125 (3.2). Material: Brass. OD: .250 [6.4]. Panel Thickness: 1/16 (.062). Shape: Hex. Style: Swage Standoff. Swage (S): .109. Swage Dia (SD): .187. Thread: 6-32. Type: Swage Mount [See More]

  • Mounting: Swage / Rivet; Threaded
  • Material: Metal; Brass
  • Type & Shape: Standoff; Hex
  • Outside Diameter: 0.2500
Board Supports -- CBS-TFM-6-19-ND [CBS-TFM-6-19 from Essentra Components]
from DigiKey

"Board Support Threaded Stud / Threaded Stud Nylon 0.375"" (9.53mm) 3/8""" [See More]

  • Mounting: Threaded
  • Material: Nylon or Polyamide
  • Type & Shape: PCB Support (No Hole / Solid Post)
1/4 Round Swage Standoff -- 1546
from Keystone Electronics Corp.

Part Number: 1546. Finish/Plating: Nickel Plate. Length: .250 [6.4]. Material: Brass. OD: .250 [6.4]. Panel Thickness: 1/16 (.062). Shape: Round. Style: Swage Standoff. Swage (S): .109. Swage Dia (SD): .187. Thread: 6-32. Type: Swage Mount [See More]

  • Mounting: Swage / Rivet; Threaded
  • Material: Metal; Brass
  • Type & Shape: Standoff; Round
  • Outside Diameter: 0.2500
Board Supports -- CBS-TM-14-01-ND [CBS-TM-14-01 from Essentra Components]
from DigiKey

"Board Support Snap Lock / Threaded Stud Nylon 0.875"" (22.23mm) 7/8""" [See More]

  • Mounting: Threaded
  • Material: Nylon or Polyamide
  • Type & Shape: PCB Support (No Hole / Solid Post)
1/4 Round Swage Standoff -- 1546B
from Keystone Electronics Corp.

Part Number: 1546B. Finish/Plating: Nickel Plate. Length: .250 [6.4]. Material: Brass. OD: .250 [6.4]. Panel Thickness: 3/32 (.093). Shape: Round. Style: Swage Standoff. Swage (S): 0.135. Swage Dia (SD): .187. Thread: 6-32. Type: Swage Mount [See More]

  • Mounting: Swage / Rivet; Threaded
  • Material: Metal; Brass
  • Type & Shape: Standoff; Round
  • Outside Diameter: 0.2500
Board Supports -- CBS-TMM-12-01-ND [CBS-TMM-12-01 from Essentra Components]
from DigiKey

"Board Support Threaded Stud / Threaded Stud Nylon 0.750"" (19.05mm) 3/4""" [See More]

  • Mounting: Threaded
  • Material: Nylon or Polyamide
  • Type & Shape: PCB Support (No Hole / Solid Post)
2-56 "Zero" Height SMT Threaded Insert -- 4929
from Keystone Electronics Corp.

Part Number: 4929. Finish/Plating: Matte Tin. Height: .012 [0.30]. Material: Steel. Mounting: SMT. Packaging: Tape and Reel - 1,500 / 13" reel. Thread: 2-56. Mounting Details: Mounting Hole (M.H.): .147 [3,7]. Solder Pad Dia. (S.D): .244 [6.2] [See More]

  • Mounting: Threaded; SMT
  • ANSI (English) Size: 2-56 / 2
  • Material: Metal; Steel
Board Supports -- HMSP-TM-12-01-ND [HMSP-TM-12-01 from Essentra Components]
from DigiKey

"Board Support Snap Fit / Threaded Stud Nylon 0.750"" (19.05mm) 3/4""" [See More]

  • Mounting: Threaded
  • Material: Nylon or Polyamide
  • Type & Shape: PCB Support (No Hole / Solid Post)
2-56 SMT Threaded Standoff -- 4871
from Keystone Electronics Corp.

Part Number: 4871. Finish/Plating: Matte Tin. Height: .062 [1.6]. Material: Steel. Packaging: Tape and Reel - 1,500 / 13" reel. Thread: 2-56. Mounting Details: Mounting Hole (M.H.): .147 [3,7]. Solder Pad Dia. (S.D): .244 [6.2] [See More]

  • Mounting: Threaded
  • Material: Metal; Steel
  • Type & Shape: Standoff
  • ANSI (English) Size: 2-56 / 2
Board Supports -- LCBS-TM-10-19-ND [LCBS-TM-10-19 from Essentra Components]
from DigiKey

"Board Support Snap Lock / Threaded Stud Nylon 0.625"" (15.88mm) 5/8""" [See More]

  • Mounting: Threaded
  • Material: Nylon or Polyamide
  • Type & Shape: PCB Support (No Hole / Solid Post)
4-40 Threaded Standoff Kit -- STR-440
from Keystone Electronics Corp.

Part Number: STR-440. # of Pieces: 400. Length: 1/4 thru 1". Material: Aluminum & Nylon. Style: Threaded. Thread: 4-40. Type: Threaded Standoffs [See More]

  • Mounting: Threaded
  • Material: Metal; Aluminum; Plastic; Nylon or Polyamide
  • Type & Shape: Standoff; Female / Female Standoff; Hex
  • Body Length: 0.2500 to 1
Board Supports -- MSCBS-10-01-ND [MSCBS-10-01 from Essentra Components]
from DigiKey

"Board Support Snap Lock / Threaded Stud Nylon 0.625"" (15.88mm) 5/8""" [See More]

  • Mounting: Threaded
  • Material: Nylon or Polyamide
  • Type & Shape: PCB Support (No Hole / Solid Post)
Dual Hex Head Binding Post-10-32 Thread/Gold Plate -- 4109
from Keystone Electronics Corp.

Part Number: 4109. Finish/Plating: Gold Plate. Material: Brass. Style: Hex Head. Thread: 10-32. Type: Binding Post [See More]

  • Mounting: Threaded
  • Material: Metal; Brass
  • Type & Shape: Standoff; Blind Standoff; Hex
  • ANSI (English) Size: 10-32 / 10
Board Supports -- MSPMST-10-01-ND [MSPMST-10-01 from Essentra Components]
from DigiKey

"Board Support Snap Fit / Threaded Stud Nylon 0.625"" (15.88mm) 5/8""" [See More]

  • Mounting: Threaded
  • Material: Nylon or Polyamide
  • Type & Shape: PCB Support (No Hole / Solid Post)
Extreme Temp Nylon Standoff 4-40 x 1"L -- 4946
from Keystone Electronics Corp.

Part Number: 4946. Color: Black. Length: 1.000 [25.4]. Material: Nylon- High Performance Blend. OD: .250 [6.4]. Thr'd Depth(D): 3/16 [.187]. Thr'd Lngth (TL): .187 [4.75]. Thread: 4-40. Operating Temperature: -30 °F (-34 °C) thru 365 °F (185 °C). Ideal for Extreme Temperature... [See More]

  • Mounting: Threaded
  • Material: Plastic; Nylon or Polyamide
  • Type & Shape: Standoff; Hex
  • Outside Diameter: 0.2500
Board Supports -- RPC1774-ND [SCBSM-632-4-01 from Essentra Components]
from DigiKey

"Board Support Snap Lock / Threaded Stud Nylon 0.250"" (6.35mm) 1/4""" [See More]

  • Mounting: Threaded
  • Material: Nylon or Polyamide
  • Type & Shape: PCB Support (No Hole / Solid Post)
Female-Female Hinged Standoff -- 330
from Keystone Electronics Corp.

Part Number: 330. Finish/Plating: Zinc & Yellow Chromate. Length: 1.250 [31.8]. Material: Brass. OD: .187 [4.7]. Thread: 4-40 [See More]

  • Mounting: Threaded
  • Material: Metal; Brass
  • Type & Shape: Standoff; Hinged Standoff; Female / Female Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended)
  • Outside Diameter: 0.1870
Board Supports -- RPC2085-ND [SCBS-16-01 from Essentra Components]
from DigiKey

"Board Support Snap Lock / Threaded Stud Nylon 1.000"" (25.40mm) 1""" [See More]

  • Mounting: Threaded
  • Material: Nylon or Polyamide
  • Type & Shape: PCB Support (No Hole / Solid Post)
Force-Fit Threaded Standoff -- 4718
from Keystone Electronics Corp.

Part Number: 4718. Length: .187 [4.74]. Material: Stainless Steel. Mounting Hole: .166 [4.2]. OD: .219 [5.6]. Panel Thickness: 1/16 (.062). Thread: 4-40 [See More]

  • Mounting: Threaded
  • Material: Metal; StainlessSteel
  • Type & Shape: Standoff
  • Outside Diameter: 0.2190
Board Supports -- RPC3215-ND [SCBSST-4-01 from Essentra Components]
from DigiKey

"Board Support Snap Lock / Threaded Stud Nylon 0.250"" (6.35mm) 1/4""" [See More]

  • Mounting: Threaded
  • Material: Nylon or Polyamide
  • Type & Shape: PCB Support (No Hole / Solid Post)
Hex Head Binding Post 10-32 Thread Black -- 4094
from Keystone Electronics Corp.

Part Number: 4094. Color: Black. Finish/Plating: Nickel Plate. Material: Brass. Style: Hex Head. Thread: 10-32. Type: Binding Post [See More]

  • Mounting: Threaded
  • Material: Metal; Brass
  • Type & Shape: Standoff; Blind Standoff; Hex
  • ANSI (English) Size: 10-32 / 10
Board Supports -- RPC3216-ND [SCBST-2-01 from Essentra Components]
from DigiKey

"Board Support Snap Lock / Threaded Stud Nylon 0.125"" (3.18mm) 1/8""" [See More]

  • Mounting: Threaded
  • Material: Nylon or Polyamide
  • Type & Shape: PCB Support (No Hole / Solid Post)
Hex Head Binding Post 10-32 Thread Black -- 7017
from Keystone Electronics Corp.

Part Number: 7017. Color: Black. Finish/Plating: Gold Plate. Material: Brass. Style: Hex Head. Thread: 10-32. Type: Binding Post [See More]

  • Mounting: Threaded
  • Material: Metal; Brass
  • Type & Shape: Standoff; Blind Standoff; Hex
  • ANSI (English) Size: 10-32 / 10
Board Supports -- RPC4221-ND [LCBS-TM-8-01 from Essentra Components]
from DigiKey

"Board Support Snap Lock / Threaded Stud Nylon 0.500"" (12.70mm) 1/2""" [See More]

  • Mounting: Threaded
  • Material: Nylon or Polyamide
  • Type & Shape: PCB Support (No Hole / Solid Post)
Hex Head Binding Post 10-32 Thread Red -- 4093
from Keystone Electronics Corp.

Part Number: 4093. Color: Red. Finish/Plating: Nickel Plate. Material: Brass. Style: Hex Head. Thread: 10-32. Type: Binding Post [See More]

  • Mounting: Threaded
  • Material: Metal; Brass
  • Type & Shape: Standoff; Blind Standoff; Hex
  • ANSI (English) Size: 10-32 / 10
Board Supports -- RPC5945-ND [CBTMS030A from Essentra Components]
from DigiKey

Board Support Snap Lock / Threaded Stud Nylon [See More]

  • Mounting: Threaded
  • Material: Nylon or Polyamide
  • Type & Shape: PCB Support (No Hole / Solid Post)
Hex Head Binding Post 10-32 Thread Red -- 7016
from Keystone Electronics Corp.

Part Number: 7016. Color: Red. Finish/Plating: Gold Plate. Material: Brass. Style: Hex Head. Thread: 10-32. Type: Binding Post [See More]

  • Mounting: Threaded
  • Material: Metal; Brass
  • Type & Shape: Standoff; Blind Standoff; Hex
  • ANSI (English) Size: 10-32 / 10
Hex Head Binding Post 10-32 Thread White -- 4198
from Keystone Electronics Corp.

Part Number: 4198. Color: White. Finish/Plating: Nickel Plate. Material: Brass. Style: Hex Head. Thread: 10-32. Type: Binding Post [See More]

  • Mounting: Threaded
  • Material: Metal; Brass
  • Type & Shape: Standoff; Blind Standoff; Hex
  • ANSI (English) Size: 10-32 / 10
Hex Head Binding Post 10-32 Thread White -- 7023
from Keystone Electronics Corp.

Part Number: 7023. Color: White. Finish/Plating: Gold Plate. Material: Brass. Style: Hex Head. Thread: 10-32. Type: Binding Post [See More]

  • Mounting: Threaded
  • Material: Metal; Brass
  • Type & Shape: Standoff; Blind Standoff; Hex
  • ANSI (English) Size: 10-32 / 10
Hex Head Binding Post 10-32 Thread Yellow -- 4199
from Keystone Electronics Corp.

Part Number: 4199. Color: Yellow. Finish/Plating: Nickel Plate. Material: Brass. Style: Hex Head. Thread: 10-32. Type: Binding Post [See More]

  • Mounting: Threaded
  • Material: Metal; Brass
  • Type & Shape: Standoff; Blind Standoff; Hex
  • ANSI (English) Size: 10-32 / 10
Hex Head Binding Post 10-32 Thread Yellow -- 7024
from Keystone Electronics Corp.

Part Number: 7024. Color: Yellow. Finish/Plating: Gold Plate. Material: Brass. Style: Hex Head. Thread: 10-32. Type: Binding Post [See More]

  • Mounting: Threaded
  • Material: Metal; Brass
  • Type & Shape: Standoff; Blind Standoff; Hex
  • ANSI (English) Size: 10-32 / 10
Jack Screw Clear .250" Length -- 7228-5
from Keystone Electronics Corp.

Part Number: 7228-5. D Diameter: .187 (4.8). Finish/Plating: Zinc & Clear Chromate. Hardware: No. Length: .250 [6.4]. Material: Steel. Thread: 4-40. 3/16 Hex Only [See More]

  • Mounting: Threaded
  • Material: Metal; Steel
  • Type & Shape: Jack Screw
  • Outside Diameter: 0.1870
Jack Screw Clear .312" Length -- 7230-5
from Keystone Electronics Corp.

Part Number: 7230-5. D Diameter: .187 (4.8). Finish/Plating: Zinc & Clear Chromate. Hardware: No. Length: .312 [7.9]. Material: Steel. Thread: 4-40. 3/16 Hex Only [See More]

  • Mounting: Threaded
  • Material: Metal; Steel
  • Type & Shape: Jack Screw
  • Outside Diameter: 0.1870
1 1/2 Large Slotted Post and Screw, HDPE, Black -- APPSL2501500SB
from ARKPLAS

Rapid Assembly Posts are molded in High Density Polyethylene. Matching Screws are molded in Nylon 6/6. Post and Screw sets (one post and one screw), are packaged separately in bulk poly bags. All Rapid Assembly Posts and Screw come in White or Black. Post and Screw sets are available in any color on... [See More]

  • Mounting: Threaded
  • Material: Plastic; HDPE
  • Type & Shape: Standoff; Female Standoff; Round
10.00mm 4-40 UNC Metric Threaded Hex Brass Spacer/Pillar -- R44-1001002
from Harwin Plc

4-40 UNC Threaded Hexagonal Brass Spacer, 5mm A/F. 10mm body length. Nickel plating for corrosion resistance. [See More]

  • Mounting: Threaded
  • Material: Metal; Brass
  • Type & Shape: Spacer; Hex
  • Body Length: 0.3937
Metric Spacers, Pillars and Standoffs
from HARWIN

Metric Spacers and Pillars – Hexagonal or Circular. Harwin's RoHS compliant brass hexagonal spacers take the load. Cost-effective length variants available. Targeting a variety of assembly applications, a broad range of spacers are available from Harwin. Able to perform under severe conditions... [See More]

  • Mounting: Threaded
  • Material: Metal (optional feature); Aluminum (optional feature); Brass (optional feature); Plastic (optional feature)
  • Type & Shape: Spacer; Standoff; Female / Female Standoff (optional feature); Male/Female Standoff (optional feature); Male / Male Standoff (Double Ended) (optional feature); Hex
  • Body Length: 0.1181 to 1.57
Hex Posts with Ventilation Hole -- SHVAS-M3-15
from NBK America LLC

Hexagon posts with single-end male and single-end female threads. The ventilation hole easily releases gas trapped in the screw holes of equipment and machines, and supports vacuum drawing of vacuum devices. Two or more hexagon posts can be connected for use. [See More]

  • Mounting: Threaded
  • Material: StainlessSteel
  • Type & Shape: Hex
  • Outside Diameter: 0.2717
Steatite Threaded Standoffs. 6-32 Thread -- 10-41
from Daburn Electronics & Cable

These threaded Steatite pillars are made of L5 glazed Steatite with threaded holes on both sides, and have one hole mounting. [See More]

  • Mounting: Threaded
  • Material: Steatite
  • Type & Shape: Standoff; Round; Insulating
  • Outside Diameter: 0.2500
1 1/2 Large Slotted Post and Screw, HDPE, White -- APPSL2501500SW
from ARKPLAS

Rapid Assembly Posts are molded in High Density Polyethylene. Matching Screws are molded in Nylon 6/6. Post and Screw sets (one post and one screw), are packaged separately in bulk poly bags. All Rapid Assembly Posts and Screw come in White or Black. Post and Screw sets are available in any color on... [See More]

  • Mounting: Threaded
  • Material: Plastic; HDPE
  • Type & Shape: Standoff; Female Standoff; Round
10.00mm M2.5 Metric M/F Threaded Hex Brass Spacer/Pillar -- R25-3001002
from Harwin Plc

M2.5 Male/Female Threaded Hexagonal Brass Spacer. 5mm A/F across body, 10mm body length, 5mm male stud. Nickel plating for corrosion resistance. [See More]

  • Mounting: Threaded
  • Material: Metal; Brass
  • Type & Shape: Spacer; Hex
  • Body Length: 0.3937
Hexagon Post -- SHA-M3-15-EL
from NBK America LLC

Hexagon post for one side is male screw and the other side is female screw. Two or more hexagon posts can be used in combination. [See More]

  • Mounting: Threaded
  • Material: Steel
  • Type & Shape: Hex
  • Body Length: 0.5906
1 1/2 Large Unslotted Post and Screw, HDPE, Black -- APPSL2501500UB
from ARKPLAS

Rapid Assembly Posts are molded in High Density Polyethylene. Matching Screws are molded in Nylon 6/6. Post and Screw sets (one post and one screw), are packaged separately in bulk poly bags. All Rapid Assembly Posts and Screw come in White or Black. Post and Screw sets are available in any color on... [See More]

  • Mounting: Threaded
  • Material: Plastic; HDPE
  • Type & Shape: Standoff; Female Standoff; Round
10.00mm M2.5 Metric Threaded Hex Brass Spacer/Pillar -- R25-1001002
from Harwin Plc

M2.5 Threaded Hexagonal Brass Spacer, 5mm A/F. 10mm body length. Nickel plating for corrosion resistance. [See More]

  • Mounting: Threaded
  • Material: Metal; Brass
  • Type & Shape: Spacer; Hex
  • Body Length: 0.3937
Hexagon Post -- SHAS-M3-15
from NBK America LLC

Hexagon post for one side is male screw and the other side is female screw. Two or more hexagon posts can be used in combination. [See More]

  • Mounting: Threaded
  • Material: StainlessSteel
  • Type & Shape: Hex
  • Body Length: 0.5906
1 1/2 Large Unslotted Post and Screw, HDPE, White -- APPSL2501500UW
from ARKPLAS

Rapid Assembly Posts are molded in High Density Polyethylene. Matching Screws are molded in Nylon 6/6. Post and Screw sets (one post and one screw), are packaged separately in bulk poly bags. All Rapid Assembly Posts and Screw come in White or Black. Post and Screw sets are available in any color on... [See More]

  • Mounting: Threaded
  • Material: Plastic; HDPE
  • Type & Shape: Standoff; Female Standoff; Round
10.00mm M3 Metric M/F Threaded Hex Brass Spacer/Pillar -- R30-3001002
from Harwin Plc

M3 Male/Female Threaded Hexagonal Brass Spacer. 5mm A/F across body, 10mm body length, 6mm male stud. Nickel plating for corrosion resistance. [See More]

  • Mounting: Threaded
  • Material: Metal; Brass
  • Type & Shape: Spacer; Hex
  • Body Length: 0.3937
Hexagon Post -- SHB-M3-15-EL
from NBK America LLC

Hexagon post for both-side female screw. [See More]

  • Mounting: Threaded
  • Material: Steel
  • Type & Shape: Hex
  • Body Length: 0.5906
1 1/2 Standard Slotted Post and Screw, HDPE, Black -- APPS2501500BB
from ARKPLAS

Rapid Assembly Posts are molded in High Density Polyethylene. Matching Screws are molded in Nylon 6/6. Post and Screw sets (one post and one screw), are packaged separately in bulk poly bags. All Rapid Assembly Posts and Screw come in White or Black. Post and Screw sets are available in any color on... [See More]

  • Mounting: Threaded
  • Material: Plastic; HDPE
  • Type & Shape: Standoff; Female Standoff; Round
10.00mm M3 Metric M/F Threaded Hex Brass Spacer/Pillar -- R30-3011002
from Harwin Plc

M3 Male/Female Threaded Hexagonal Brass Spacer. 5mm A/F across body, 10mm body length, 8mm male stud. Nickel plating for corrosion resistance. [See More]

  • Mounting: Threaded
  • Material: Metal; Brass
  • Type & Shape: Spacer; Hex
  • Body Length: 0.3937
Hexagon Post -- SHBS-M3-15
from NBK America LLC

Hexagon post for both-side female screw. [See More]

  • Mounting: Threaded
  • Material: StainlessSteel
  • Type & Shape: Hex
  • Body Length: 0.5906
1 1/2 Standard Slotted Post and Screw, HDPE, White -- APPS2501500BW
from ARKPLAS

Rapid Assembly Posts are molded in High Density Polyethylene. Matching Screws are molded in Nylon 6/6. Post and Screw sets (one post and one screw), are packaged separately in bulk poly bags. All Rapid Assembly Posts and Screw come in White or Black. Post and Screw sets are available in any color on... [See More]

  • Mounting: Threaded
  • Material: Plastic; HDPE
  • Type & Shape: Standoff; Female Standoff; Round
10.00mm M3 Metric M/M Threaded Hex Brass Spacer/Pillar -- R30-4001002
from Harwin Plc

M3 Male/Male Threaded Hexagonal Brass Spacer. 5mm A/F across body, 10mm body length, 6mm male studs. Nickel plating for corrosion resistance. [See More]

  • Mounting: Threaded
  • Material: Metal; Brass
  • Type & Shape: Spacer; Hex
  • Body Length: 0.3937
Plastic Screws - Hex Posts - RENY -- SPA-M3-10-HA
from NBK America LLC

RENY is a thermoplastic engineering plastic with excellent tensile and bending strength. It is highly fatigue-resistant and has excellent creep and heat insulation properties. While it is nearly as strong as metal, its weight is approximately 1/5 of iron. The properties and precautions of plastic... [See More]

  • Mounting: Threaded
  • Material: Plastic; Nylon or Polyamide
  • Type & Shape: Hex
  • Body Length: 0.3937
1 1/2 Standard Thin Post and Screw, HDPE, Black -- APPS2501500TB
from ARKPLAS

Rapid Assembly Posts are molded in High Density Polyethylene. Matching Screws are molded in Nylon 6/6. Post and Screw sets (one post and one screw), are packaged separately in bulk poly bags. All Rapid Assembly Posts and Screw come in White or Black. Post and Screw sets are available in any color on... [See More]

  • Mounting: Threaded
  • Material: Plastic; HDPE
  • Type & Shape: Standoff; Female Standoff; Round
10.00mm M3 Metric Threaded Circular Brass Spacer/Pillar -- R30-5001002
from Harwin Plc

M3 Threaded Circular Brass Spacer, Ø4.76mm O/D. 10mm body length. Nickel plating for corrosion resistance. [See More]

  • Mounting: Threaded
  • Material: Metal; Brass
  • Type & Shape: Spacer; Round
  • Body Length: 0.3937
Spring Posts -- SPOS-M10-35-B
from NBK America LLC

Post for tensile coil spring. There are bore type and groove type. SPOS-A----Bore type. SPOS-B----Groove type [See More]

  • Mounting: Threaded
  • Material: StainlessSteel
  • Type & Shape: Spring Posts
  • Body Length: 1.38
1 1/2 Standard Thin Post and Screw, HDPE, White -- APPS2501500TW
from ARKPLAS

Rapid Assembly Posts are molded in High Density Polyethylene. Matching Screws are molded in Nylon 6/6. Post and Screw sets (one post and one screw), are packaged separately in bulk poly bags. All Rapid Assembly Posts and Screw come in White or Black. Post and Screw sets are available in any color on... [See More]

  • Mounting: Threaded
  • Material: Plastic; HDPE
  • Type & Shape: Standoff; Female Standoff; Round
10.00mm M3 Metric Threaded Hex Brass Spacer/Pillar -- R30-1001002
from Harwin Plc

M3 Threaded Hexagonal Brass Spacer, 5mm A/F. 10mm body length. Nickel plating for corrosion resistance. [See More]

  • Mounting: Threaded
  • Material: Metal; Brass
  • Type & Shape: Spacer; Hex
  • Body Length: 0.3937
Spring Posts -- SPOS-M3-10-A
from NBK America LLC

Post for tensile coil spring. There are bore type and groove type. SPOS-A----Bore type. SPOS-B----Groove type [See More]

  • Mounting: Threaded
  • Material: StainlessSteel
  • Type & Shape: Spring Posts
  • Body Length: 0.3937
1 1/2 Standard Unslotted Post and Screw, HDPE, Black -- APPS2501500UB
from ARKPLAS

Rapid Assembly Posts are molded in High Density Polyethylene. Matching Screws are molded in Nylon 6/6. Post and Screw sets (one post and one screw), are packaged separately in bulk poly bags. All Rapid Assembly Posts and Screw come in White or Black. Post and Screw sets are available in any color on... [See More]

  • Mounting: Threaded
  • Material: Plastic; HDPE
  • Type & Shape: Standoff; Female Standoff; Round
10.00mm M3 Metric Threaded Hex Brass Spacer/Pillar -- R30-1011002
from Harwin Plc

M3 Threaded Hexagonal Brass Spacer, 5.5mm A/F. 10mm body length. Nickel plating for corrosion resistance. [See More]

  • Mounting: Threaded
  • Material: Metal; Brass
  • Type & Shape: Spacer; Hex
  • Body Length: 0.3937
1 1/2 Standard Unslotted Post and Screw, HDPE, White -- APPS2501500UW
from ARKPLAS

Rapid Assembly Posts are molded in High Density Polyethylene. Matching Screws are molded in Nylon 6/6. Post and Screw sets (one post and one screw), are packaged separately in bulk poly bags. All Rapid Assembly Posts and Screw come in White or Black. Post and Screw sets are available in any color on... [See More]

  • Mounting: Threaded
  • Material: Plastic; HDPE
  • Type & Shape: Standoff; Female Standoff; Round
10.00mm M3 Metric Threaded Hex Plastic Spacer/Pillar -- R30-1611000
from Harwin Plc

M3 Threaded Hexagonal Plastic Spacer, 5.5mm A/F. 10mm body length. [See More]

  • Mounting: Threaded
  • Material: Plastic
  • Type & Shape: Spacer; Hex
  • Body Length: 0.3937
1 1/4 Large Slotted Post and Screw, HDPE, Black -- APPSL2501250SB
from ARKPLAS

Rapid Assembly Posts are molded in High Density Polyethylene. Matching Screws are molded in Nylon 6/6. Post and Screw sets (one post and one screw), are packaged separately in bulk poly bags. All Rapid Assembly Posts and Screw come in White or Black. Post and Screw sets are available in any color on... [See More]

  • Mounting: Threaded
  • Material: Plastic; HDPE
  • Type & Shape: Standoff; Female Standoff; Round
10.00mm M4 Metric M/F Threaded Hex Brass Spacer/Pillar -- R40-3001002
from Harwin Plc

M4 Male/Female Threaded Hexagonal Brass Spacer. 7mm A/F across body, 10mm body length, 8mm male stud. Nickel plating for corrosion resistance. [See More]

  • Mounting: Threaded
  • Material: Metal; Brass
  • Type & Shape: Spacer; Hex
  • Body Length: 0.3937
1 1/4 Large Slotted Post and Screw, HDPE, White -- APPSL2501250SW
from ARKPLAS

Rapid Assembly Posts are molded in High Density Polyethylene. Matching Screws are molded in Nylon 6/6. Post and Screw sets (one post and one screw), are packaged separately in bulk poly bags. All Rapid Assembly Posts and Screw come in White or Black. Post and Screw sets are available in any color on... [See More]

  • Mounting: Threaded
  • Material: Plastic; HDPE
  • Type & Shape: Standoff; Female Standoff; Round
10.00mm M4 Metric Threaded Hex Brass Spacer/Pillar -- R40-1001002
from Harwin Plc

M4 Threaded Hexagonal Brass Spacer, 7mm A/F. 10mm body length. Nickel plating for corrosion resistance. [See More]

  • Mounting: Threaded
  • Material: Metal; Brass
  • Type & Shape: Spacer; Hex
  • Body Length: 0.3937
1 1/4 Large Unslotted Post and Screw, HDPE, Black -- APPSL2501250UB
from ARKPLAS

Rapid Assembly Posts are molded in High Density Polyethylene. Matching Screws are molded in Nylon 6/6. Post and Screw sets (one post and one screw), are packaged separately in bulk poly bags. All Rapid Assembly Posts and Screw come in White or Black. Post and Screw sets are available in any color on... [See More]

  • Mounting: Threaded
  • Material: Plastic; HDPE
  • Type & Shape: Standoff; Female Standoff; Round
11.00mm M3 Metric M/F Threaded Hex Brass Spacer/Pillar -- R30-3001102
from Harwin Plc

M3 Male/Female Threaded Hexagonal Brass Spacer. 5mm A/F across body, 11mm body length, 6mm male stud. Nickel plating for corrosion resistance. [See More]

  • Mounting: Threaded
  • Material: Metal; Brass
  • Type & Shape: Spacer; Hex
  • Body Length: 0.4331
1 1/4 Large Unslotted Post and Screw, HDPE, White -- APPSL2501250UW
from ARKPLAS

Rapid Assembly Posts are molded in High Density Polyethylene. Matching Screws are molded in Nylon 6/6. Post and Screw sets (one post and one screw), are packaged separately in bulk poly bags. All Rapid Assembly Posts and Screw come in White or Black. Post and Screw sets are available in any color on... [See More]

  • Mounting: Threaded
  • Material: Plastic; HDPE
  • Type & Shape: Standoff; Female Standoff; Round
11.00mm M3 Metric Threaded Circular Brass Spacer/Pillar -- R30-5001102
from Harwin Plc

M3 Threaded Circular Brass Spacer, Ø4.76mm O/D. 11mm body length. Nickel plating for corrosion resistance. [See More]

  • Mounting: Threaded
  • Material: Metal; Brass
  • Type & Shape: Spacer; Round
  • Body Length: 0.4331
1 1/4 Standard Slotted Post and Screw, HDPE, Black -- APPS2501250BB
from ARKPLAS

Rapid Assembly Posts are molded in High Density Polyethylene. Matching Screws are molded in Nylon 6/6. Post and Screw sets (one post and one screw), are packaged separately in bulk poly bags. All Rapid Assembly Posts and Screw come in White or Black. Post and Screw sets are available in any color on... [See More]

  • Mounting: Threaded
  • Material: Plastic; HDPE
  • Type & Shape: Standoff; Female Standoff; Round
11.00mm M3 Metric Threaded Hex Plastic Spacer/Pillar -- R30-1611100
from Harwin Plc

M3 Threaded Hexagonal Plastic Spacer, 5.5mm A/F. 11mm body length. [See More]

  • Mounting: Threaded
  • Material: Plastic
  • Type & Shape: Spacer; Hex
  • Body Length: 0.4331
1 1/4 Standard Slotted Post and Screw, HDPE, White -- APPS2501250BW
from ARKPLAS

Rapid Assembly Posts are molded in High Density Polyethylene. Matching Screws are molded in Nylon 6/6. Post and Screw sets (one post and one screw), are packaged separately in bulk poly bags. All Rapid Assembly Posts and Screw come in White or Black. Post and Screw sets are available in any color on... [See More]

  • Mounting: Threaded
  • Material: Plastic; HDPE
  • Type & Shape: Standoff; Female Standoff; Round
12.00mm M2 Metric M/F Threaded Hex Brass Spacer/Pillar -- R20-3001202
from Harwin Plc

M2 Male/Female Threaded Hexagonal Brass Spacer. 4mm A/F across body, 12mm body length, 4mm male stud. Nickel plating for corrosion resistance. [See More]

  • Mounting: Threaded
  • Material: Metal; Brass
  • Type & Shape: Spacer; Hex
  • Body Length: 0.4724
1 1/4 Standard Thin Post and Screw, HDPE, Black -- APPS2501250TB
from ARKPLAS

Rapid Assembly Posts are molded in High Density Polyethylene. Matching Screws are molded in Nylon 6/6. Post and Screw sets (one post and one screw), are packaged separately in bulk poly bags. All Rapid Assembly Posts and Screw come in White or Black. Post and Screw sets are available in any color on... [See More]

  • Mounting: Threaded
  • Material: Plastic; HDPE
  • Type & Shape: Standoff; Female Standoff; Round
12.00mm M3 Metric M/F Threaded Hex Brass Spacer/Pillar -- R30-3001202
from Harwin Plc

M3 Male/Female Threaded Hexagonal Brass Spacer. 5mm A/F across body, 12mm body length, 6mm male stud. Nickel plating for corrosion resistance. [See More]

  • Mounting: Threaded
  • Material: Metal; Brass
  • Type & Shape: Spacer; Hex
  • Body Length: 0.4724
1 1/4 Standard Thin Post and Screw, HDPE, White -- APPS2501250TW
from ARKPLAS

Rapid Assembly Posts are molded in High Density Polyethylene. Matching Screws are molded in Nylon 6/6. Post and Screw sets (one post and one screw), are packaged separately in bulk poly bags. All Rapid Assembly Posts and Screw come in White or Black. Post and Screw sets are available in any color on... [See More]

  • Mounting: Threaded
  • Material: Plastic; HDPE
  • Type & Shape: Standoff; Female Standoff; Round
12.00mm M3 Metric Threaded Circular Brass Spacer/Pillar -- R30-5001202
from Harwin Plc

M3 Threaded Circular Brass Spacer, Ø4.76mm O/D. 12mm body length. Nickel plating for corrosion resistance. [See More]

  • Mounting: Threaded
  • Material: Metal; Brass
  • Type & Shape: Spacer; Round
  • Body Length: 0.4724
1 1/4 Standard Unslotted Post and Screw, HDPE, Black -- APPS2501250UB
from ARKPLAS

Rapid Assembly Posts are molded in High Density Polyethylene. Matching Screws are molded in Nylon 6/6. Post and Screw sets (one post and one screw), are packaged separately in bulk poly bags. All Rapid Assembly Posts and Screw come in White or Black. Post and Screw sets are available in any color on... [See More]

  • Mounting: Threaded
  • Material: Plastic; HDPE
  • Type & Shape: Standoff; Female Standoff; Round
12.00mm M3 Metric Threaded Hex Plastic Spacer/Pillar -- R30-1611200
from Harwin Plc

M3 Threaded Hexagonal Plastic Spacer, 5.5mm A/F. 12mm body length. [See More]

  • Mounting: Threaded
  • Material: Plastic
  • Type & Shape: Spacer; Hex
  • Body Length: 0.4724
1 1/4 Standard Unslotted Post and Screw, HDPE, White -- APPS2501250UW
from ARKPLAS

Rapid Assembly Posts are molded in High Density Polyethylene. Matching Screws are molded in Nylon 6/6. Post and Screw sets (one post and one screw), are packaged separately in bulk poly bags. All Rapid Assembly Posts and Screw come in White or Black. Post and Screw sets are available in any color on... [See More]

  • Mounting: Threaded
  • Material: Plastic; HDPE
  • Type & Shape: Standoff; Female Standoff; Round
12.00mm M4 Metric Threaded Hex Brass Spacer/Pillar -- R40-1001202
from Harwin Plc

M4 Threaded Hexagonal Brass Spacer, 7mm A/F. 12mm body length. Nickel plating for corrosion resistance. [See More]

  • Mounting: Threaded
  • Material: Metal; Brass
  • Type & Shape: Spacer; Hex
  • Body Length: 0.4724
1 3/4 Large Slotted Post and Screw, HDPE, Black -- APPSL2501750SB
from ARKPLAS

Rapid Assembly Posts are molded in High Density Polyethylene. Matching Screws are molded in Nylon 6/6. Post and Screw sets (one post and one screw), are packaged separately in bulk poly bags. All Rapid Assembly Posts and Screw come in White or Black. Post and Screw sets are available in any color on... [See More]

  • Mounting: Threaded
  • Material: Plastic; HDPE
  • Type & Shape: Standoff; Female Standoff; Round
13.00mm M3 Metric M/F Threaded Hex Brass Spacer/Pillar -- R30-3001302
from Harwin Plc

M3 Male/Female Threaded Hexagonal Brass Spacer. 5mm A/F across body, 13mm body length, 6mm male stud. Nickel plating for corrosion resistance. [See More]

  • Mounting: Threaded
  • Material: Metal; Brass
  • Type & Shape: Spacer; Hex
  • Body Length: 0.5118
1/4 Ratchet Assembly Post and Screw, Polypropylene, White -- APRA00250W
from ARKPLAS

Ratchet Assembly Post and Screw offer a more permanent solution for binding flat panels, punched paper, fabric swatches and a variety of other objects. Ratchet Assembly Post and Screw are supplied in rugged Polypropylene, useful in corrosive enviroments. Parts are stocked in White (W) and Black (B). [See More]

  • Mounting: Threaded
  • Material: Plastic; Polypropylene
  • Type & Shape: Standoff; Female Standoff; Round
13.00mm M3 Metric Threaded Circular Brass Spacer/Pillar -- R30-5001302
from Harwin Plc

M3 Threaded Circular Brass Spacer, Ø4.76mm O/D. 13mm body length. Nickel plating for corrosion resistance. [See More]

  • Mounting: Threaded
  • Material: Metal; Brass
  • Type & Shape: Spacer; Round
  • Body Length: 0.5118
3/16 Standard Slotted Post and Screw, HDPE, White -- APPS2500187BW
from ARKPLAS

Rapid Assembly Posts are molded in High Density Polyethylene. Matching Screws are molded in Nylon 6/6. Post and Screw sets (one post and one screw), are packaged separately in bulk poly bags. All Rapid Assembly Posts and Screw come in White or Black. Post and Screw sets are available in any color on... [See More]

  • Mounting: Threaded
  • Material: Plastic; HDPE
  • Type & Shape: Standoff; Female Standoff; Round
13.00mm M4 Metric Threaded Hex Brass Spacer/Pillar -- R40-1001302
from Harwin Plc

M4 Threaded Hexagonal Brass Spacer, 7mm A/F. 13mm body length. Nickel plating for corrosion resistance. [See More]

  • Mounting: Threaded
  • Material: Metal; Brass
  • Type & Shape: Spacer; Hex
  • Body Length: 0.5118
3/16 Standard Thin Post and Screw, HDPE, White -- APPS2500187TW
from ARKPLAS

Rapid Assembly Posts are molded in High Density Polyethylene. Matching Screws are molded in Nylon 6/6. Post and Screw sets (one post and one screw), are packaged separately in bulk poly bags. All Rapid Assembly Posts and Screw come in White or Black. Post and Screw sets are available in any color on... [See More]

  • Mounting: Threaded
  • Material: Plastic; HDPE
  • Type & Shape: Standoff; Female Standoff; Round
14.00mm M3 Metric M/F Threaded Hex Brass Spacer/Pillar -- R30-3001402
from Harwin Plc

M3 Male/Female Threaded Hexagonal Brass Spacer. 5mm A/F across body, 14mm body length, 6mm male stud. Nickel plating for corrosion resistance. [See More]

  • Mounting: Threaded
  • Material: Metal; Brass
  • Type & Shape: Spacer; Hex
  • Body Length: 0.5512
3/16 Standard Unslotted Post and Screw, HDPE, White -- APPS2500187UW
from ARKPLAS

Rapid Assembly Posts are molded in High Density Polyethylene. Matching Screws are molded in Nylon 6/6. Post and Screw sets (one post and one screw), are packaged separately in bulk poly bags. All Rapid Assembly Posts and Screw come in White or Black. Post and Screw sets are available in any color on... [See More]

  • Mounting: Threaded
  • Material: Plastic; HDPE
  • Type & Shape: Standoff; Female Standoff; Round
14.00mm M3 Metric Threaded Circular Brass Spacer/Pillar -- R30-5001402
from Harwin Plc

M3 Threaded Circular Brass Spacer, Ø4.76mm O/D. 14mm body length. Nickel plating for corrosion resistance. [See More]

  • Mounting: Threaded
  • Material: Metal; Brass
  • Type & Shape: Spacer; Round
  • Body Length: 0.5512