USB Data Input Modules
from Lake Shore Cryotronics, Inc.
The new 240 Series offers a convenient, modular input solution for precision monitoring of cryogenic temperature sensors in large-scale applications employing distributed PLC-based control. Lake Shore benchtop cryogenic instruments are trusted throughout the world for precision temperature... [See More]
- Host Connection: USB
- Name: MeasureLINK
- Form Factor: DIN Rail
- Agency Approval: RoHS, CE
from Piezo-Metrics
USB strain gauge interface. High precision potentiometer input providing superior performance. High stability providing superior performance. 7 point linearization and optional temperature compensation. Windows driver DLL ’s available. OEM pcb versions available. The DSCUSB-PT is a compact,... [See More]
- Host Connection: USB
- Inputs: Bridge Input; Potentiometer
- Digital I/O Channels: 24
- Excitation: Voltage
from Acromag, Inc.
0-11mA, 0-20mA, 4-20mA, ±20mA, or 0-20 amps AC Input. 16 analog single-ended current input channels. 12 to 32V DC Power (2.8W). XT1231: Modbus/TCP and i2o protocol. XT1232: Ethernet/IP protocol. XT1233: Profinet protocol. The XT1230 offers an isolated Ethernet network interface for up to... [See More]
- Host Connection: USB; Ethernet
- Differential Channels: Yes
- Analog Channels: 16
- Accuracy: 0.0500
from OMEGA Engineering, Inc.
bull; 8 Differential or 16 Single- Ended Analog Inputs. • 24 Bit Resolution with Up to 1000 Samples/Sec. • User Programmable for Type J, K, T, E, R, S, B, N Thermocouple or Voltage Input. • Free Windows Software Suite - Includes DAQ Central Menu Driven Windows Software and Also .NET... [See More]
- Host Connection: USB
- Differential Channels: Yes
- Analog Channels: 16
- Sampling Frequency: 1
from Measurement Computing
USB-based 16-bit, 2 MS/s simultaneous sampling analog input device. KEY HIGHLIGHTS. The USB-1602HS and USB-1604HS Series high-speed USB data acquisition (DAQ) devices provide simultaneous analog input along with digital I/O and counter functions. Each device features an A/D per channel, three... [See More]
- Host Connection: USB
- Digital I/O Channels: 32
- Analog Channels: 2
- Sampling Frequency: 2000
from PMC Engineering LLC
The Sensor Communication Interface is designed to easily access the settings of Michell Relative Humidity transmitters. Using a USB connection means that there is no need for an external power supply. The SCI features an on-board AD-converter which enables checking the analog output of almost any... [See More]
- Host Connection: USB
- Resolution: 24
- Analog Channels: 1
- Form Factor: Stand-alone
from Sensor Platforms, Inc.
A multi sensor system with two popular microcontroller interfaces [See More]
- Host Connection: USB
- Digital I/O Channels: 8
- Analog Channels: 8
- Form Factor: PC Board
from Define Instruments
What it does: Enables sophisticated monitoring, control and data logging of up to 16 input signals from a variety of sources. Easy DAQ and onboard data logging. Get all your data acquisition (DAQ) requirements fulfilled with the Zen Datalogger. It logs data onto a 1GB micro SD card, so you can... [See More]
- Host Connection: RS232/422/485; USB; Ethernet
- Digital I/O Channels: 4
- Analog Channels: 16
- Resolution: 16
from ACCES I/O Products, Inc.
Features. High-speed USB 2.0 device, USB 3.0 and 1.1 compatible. 16 optically isolated inputs. 16 Form C electromechanical 1A relays. Internal, removable screw terminal board for easy wiring. Small (4" x 4"x 1.4") rugged industrial enclosure. Custom high-speed function driver. PC/104 module size and... [See More]
- Host Connection: USB
- Isolation: Isolated Digital Inputs; Channel-to-Channel Isolation; Channel to Ground, From Computer
- Digital I/O Channels: 16
- Form Factor: PC Board (optional feature); DIN Rail (optional feature); Stand-alone
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Host Connection: RS232/422/485; USB; TTL; Ethernet; WiFi
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Digital I/O Channels: 16
from MBW Calibration AG
The T12 is a highly precise and stable platinum resistance thermometer (PRT) based multichannel temperature measurement system. Using a custom designed high quality measurement circuit, 24 bit analog to digital converters and multiplexor sampling; the T12 provides 12 channels of low uncertainty... [See More]
- Host Connection: RS232/422/485; USB
- Form Factor: Stand-alone
- Analog Channels: 12
- Application: General Lab & Industrial
from American Portwell Technology Inc.
High precision analog input terminal for USB2.0 [See More]
- Host Connection: USB
- Digital I/O Channels: 8
- Analog Channels: 8
- Resolution: 16
from OMEGA Engineering, Inc.
The LCIC-WIM is a high speed, intelligent load cell interface card with USB/RS-232/RS-485 interfaces. Besides its basic mode, the board includes an integral Fill Mode supplying an independent filling control. The board is intelligent and powerful enough for OEM customers —it is ready to accept... [See More]
- Host Connection: RS232/422/485; USB
- Digital I/O Channels: 8
- Analog Channels: 1
- Sampling Frequency: 52
from Measurement Computing
USB-based ±10 V, 24-bit simultaneous sampling analog input device. KEY HIGHLIGHTS. The USB-2404 Series of isolated USB data acquisition (DAQ) devices provide simultaneous analog input and multiple sensor support for measuring thermocouples, RTDs, resistance, and bridge-based sensors. Each... [See More]
- Host Connection: USB
- Differential Channels: Yes
- Analog Channels: 4
- Sampling Frequency: 50
from Define Instruments
Enables sophisticated monitoring and control of up to 16 input analog signals from a variety of sources. Get multiple analog signals into your PLC or SCADA system. The Zen RTU Mini is ideal for applications requiring collation of multiple signal types routed directly to a master console for... [See More]
- Host Connection: RS232/422/485; USB
- Digital I/O Channels: 4
- Analog Channels: 16
- Sampling Frequency: 10
from ACCES I/O Products, Inc.
The USB-DIO24-CTR6 is an ideal solution for adding portable, easy-to-install digital I/O and counter capabilities to any computer with a USB port. The USB-DIO24-CTR6 is a high-speed USB 2.0 device, offering the highest speed available on the USB 2.0 bus. It is fully compatible with both USB 1.1 and... [See More]
- Host Connection: USB
- Isolation: Opto-isolated
- Digital I/O Channels: 24
- Form Factor: PC Board
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Host Connection: RS232/422/485; USB; TTL; Ethernet; WiFi
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Digital I/O Channels: 16
from American Portwell Technology Inc.
Digital Input Terminal for USB2.0 [See More]
- Host Connection: USB
- Form Factor: Stand-alone
- Digital I/O Channels: 16
- DC Voltage: 4.75-5.25V
from Measurement Computing
USB-based 8-channel temperature measurement device supports 4 sensor types. KEY HIGHLIGHTS. The USB-TEMP and TC Series USB data acquisition (DAQ) devices provide highly accurate temperature measurements. Each device provides analog input along with digital and counter functions, and cold junction... [See More]
- Host Connection: USB
- Differential Channels: Yes
- Analog Channels: 8
- Digital I/O Channels: 8
from ACCES I/O Products, Inc.
Features. Small, portable, digital input module provides up to 16-channels. High-speed USB 2.0 device, USB 3.0 and 1.1 compatible. 16, 8, or 4 optically isolated inputs. Jumper selectable filters for AC and noisy DC inputs. On-board 45 degree angled screw terminals. USB/104 form-factor for OEM... [See More]
- Host Connection: USB
- Isolation: Isolated Digital Inputs; Channel-to-Channel Isolation; Channel to Ground, From Computer
- Digital I/O Channels: 8
- Form Factor: PC Board; DIN Rail (optional feature)
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Host Connection: RS232/422/485; USB; TTL; Ethernet; WiFi
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Digital I/O Channels: 16
from Measurement Computing
USB-based 24-bit, isolated, 16 SE/8 DIFF temperature and voltage measurement device with 8 digital I/O, and 2 counter inputs. KEY HIGHLIGHTS. The USB-2408 Series of USB data acquisition (DAQ) devices have 24-bit resolution for highly accurate measurements. Features include thermocouple or voltage... [See More]
- Host Connection: USB; TTL
- Digital I/O Channels: 8
- Analog Channels: 16
- Form Factor: Stand-alone
from ACCES I/O Products, Inc.
Features. Remote Intelligent Digital Input. Opto-Isolated RS-485 Serial Interface to Host Computer. 54 Digital Inputs. Digital Input Voltages up to 50V. NEMA4 Enclosure for Harsh Atmospheric or Marine Environments. Type 8031 Microcontroller with 8K RAM and 8K EEPROM. (32K X 8 optional). All... [See More]
- Host Connection: USB
- Form Factor: Stand-alone
- Digital I/O Channels: 54
- DC Current: 450 mA
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Host Connection: RS232/422/485; USB; TTL; Ethernet; WiFi
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Digital I/O Channels: 16
from Measurement Computing
USB-based, 22-bit data acquisition module with 10 SE/5 DIFF inputs. KEY HIGHLIGHTS. The Personal DAQ/50 Series multifunction USB data acquisition (DAQ) devices provide a higher-resolution than other Personal DAQ devices. Features include 22-bit resolution, analog voltage, frequency, or thermocouple... [See More]
- Host Connection: USB
- Differential Channels: Yes
- Analog Channels: 10
- Sampling Frequency: 0.0660
from Red Pitaya, d.o.o.
STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]
- Host Connection: RS232/422/485; USB; TTL; Ethernet; WiFi
- Differential Channels: Yes (optional feature)
- Analog Channels: 8
- Digital I/O Channels: 20