Food Processing Mechanical Vacuum Pumps and Systems
from Vooner FloGard LLC
Vooner VG and V4 Series Vacuum Pumps are single stage liquid sealed, non-pulsating, rotary devices. The pumps are equipped with two conical ports and a one piece enclosed rotor, dynamically balanced, and keyed to the shaft. The rotor has a shroud in the center and the rotor housing has a rib in the... [See More]
- Application: Chemical; Food; Pulp, Paper, Mining
- Technology: Liquid Ring
- Ultimate Vacuum: 99.6 to 150
from Busch Vacuum Solutions
The Busch Mink MI BV Series positive displacement vacuum pumps feature a compact rotary claw design that is air-cooled, dry-running and non-contacting. These features along with quality construction results in a pump that offers extremely high reliability and a long service life. Features. Two... [See More]
- Application: Industrial; Food; Manufacturing; Medical / Laboratory; Packaging; Wood, Printing, Ceramics, Environmental, Sewage Industries
- Pumping Speed: 50 to 140
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 15
from Vooner FloGard LLC
Vooner provides dewatering solutions & systems, including vacuum pumps, separators, strainers, and shows for a variety of industries. [See More]
- Application: Chemical; Food; Pulp, Paper, Mining
- Technology: Liquid Ring
- Pumping Speed: 5.3 to 6.71
- Pump Stages: Single Stage
from Busch Vacuum Solutions
The KB range of R 5 rotary vane vacuum pumps are compact in design, high in efficiency and are available in a variety of sizes. These pumps are ideal for use in applications and machines where space is at a premium. The KB is a reliable pump because of its sturdy design, proven rotary vane principle... [See More]
- Application: Industrial; Food; Manufacturing; Packaging; Wood Working
- Pumping Speed: 5.9 to 11.2
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 1.5
from Vooner FloGard LLC
Vooner provides dewatering solutions & systems, including vacuum pumps, separators, strainers, and shows for a variety of industries. [See More]
- Application: Chemical; Food; Pulp, Paper, Mining
- Pump Stages: Single Stage
- Technology: Liquid Ring
- Features: Vacuum Gauge
from Busch Vacuum Solutions
Busch LX series liquid ring vacuum pumps are of a compact, motor-mounted design; ideal for a wide range of wet or corrosive process applications. The small footprint and minimal connections make them easy to install or adapt into any system, machine or process where a liquid ring pump is preferred. [See More]
- Application: Industrial; Chemical; Food; Manufacturing; Medical / Laboratory; Packaging; Pharm/Sanitary
- Pumping Speed: 14.7 to 34
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 25
from Vooner FloGard LLC
Vooner provides dewatering solutions & systems, including vacuum pumps, separators, strainers, and shows for a variety of industries. [See More]
- Application: Chemical; Food; Pulp, Paper, Mining
- Technology: Liquid Ring
- Pumping Speed: 4.06
- Lubrication Style: Grease
from Busch Vacuum Solutions
R 5 0010/0016 C vacuum pumps impress with their compact design, variable pivoted inlet flange and the proven rotary vane principle with its high quality standard. A wide range of accessories allows for adaptation to varying applications. Reliable operation. These pumps are direct-driven by a... [See More]
- Application: Industrial; Food; Manufacturing; Packaging; Wood Working
- Pumping Speed: 5.9 to 11.2
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.3750
from Busch Vacuum Solutions
Robustness and reliability of operation are the outstanding features of the R 5 rotary vane vacuum pumps. These are some of the reasons that proven Busch technology has long been established as the industry standard. Over 2.5 million R 5 vacuum pumps are in use worldwide in day to day industrial... [See More]
- Application: Industrial; Food; Manufacturing; Packaging; Wood Working
- Pumping Speed: 17.7 to 28.3
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0750
from Busch Vacuum Solutions
Robustness and reliability of operation. are the outstanding features of the R 5 rotary vane vacuum pumps. These are some of the reasons that proven Busch technology has long been established as the industry standard. Over 2.5 million R 5 vacuum pumps are in use worldwide in day to day industrial... [See More]
- Application: Industrial; Food; Manufacturing; Packaging; Wood Working
- Pumping Speed: 37 to 71
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0750
from Busch Vacuum Solutions
Higher energy efficiency, more flow. using less horsepower – that's the principle behind the R 5 0155 A. With an innovative and enhanced design, the R 5 0155 A delivers the proven R 5 series benefits along with new energy efficiency improvements. Short evacuation times. With the highest... [See More]
- Application: Industrial; Food; Manufacturing; Packaging; Wood Working
- Pumping Speed: 88.4 to 103
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0750
from Busch Vacuum Solutions
Robustness and reliability of operation are the outstanding properties of the R 5 rotary vane vacuum pumps. The R 5 0165 - 0305 D series has been especially developed for rough vacuum applications. Due to the particularly high separating performance, these vacuum pumps provide oil-free exhaust under... [See More]
- Application: Industrial; Food; Manufacturing; Packaging; Wood Working
- Pumping Speed: 94 to 212
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0750
from Busch Vacuum Solutions
Reliable: robust construction, reliable operation, highly resilient carbon fiber vanes, proven performance, over 3 million pumps in operation. High Performance: high pumping speed and low ultimate pressure, designed for continuous operation. Flexible: application-oriented, various design options... [See More]
- Application: Industrial; Food; Manufacturing; Packaging; Wood Working
- Pumping Speed: 242 to 455
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0750
from Busch Vacuum Solutions
The highest pumping speed at the best ultimate pressure is ensured by the two largest sizes of the proven series of R 5 rotary vane vacuum pumps. Robustness and reliability of operation are the outstanding features of the R 5 rotary vane vacuum pumps. These are some of the reasons that proven Busch... [See More]
- Application: Industrial; Food; Manufacturing; Packaging; Wood Working
- Pumping Speed: 589 to 1060
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.2250
from Busch Vacuum Solutions
The PB range consists of very compact and highly efficient rotary vane vacuum pumps of the proven R 5 series. These pumps are ideal for use in applications and machines where space is limited. Reliable. With a sturdy design and non-corrosive construction, the well-proven rotary vane principle and... [See More]
- Application: Industrial; Food; Packaging
- Pumping Speed: 2.4 to 5.7
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 1.5
from Busch Vacuum Solutions
Busch Samos series regenerative blowers deliver superior performance in a compact, lightweight design. Suitable for either vacuum or pressure operation, these energy-efficient blowers are available in sizes to 968 CFM, with a variety of accessories available to ensure optimal blower reliability. [See More]
- Application: Industrial; Chemical; Food; Manufacturing; Packaging; Pharm/Sanitary; Woodworking
- Pumping Speed: 29.4 to 147
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 67.51 to 594
from Busch Vacuum Solutions
Busch Samos series regenerative blowers deliver superior performance in a compact, lightweight design. Suitable for either vacuum or pressure operation, these energy-efficient blowers are available in sizes to 968 CFM, with a variety of accessories available to ensure optimal blower reliability. [See More]
- Application: Industrial; Chemical; Food; Manufacturing; Packaging; Pharm/Sanitary; Woodworking
- Pumping Speed: 49.98 to 159
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 158 to 474
from Busch Vacuum Solutions
Busch Samos series regenerative blowers deliver superior performance in a compact, lightweight design. Suitable for either vacuum or pressure operation, these energy-efficient blowers are available in sizes to 968 CFM, with a variety of accessories available to ensure optimal blower reliability. [See More]
- Application: Industrial; Chemical; Food; Manufacturing; Packaging; Pharm/Sanitary; Woodworking
- Pumping Speed: 412 to 968
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 60.01 to 474
from Busch Vacuum Solutions
Busch Samos series regenerative blowers deliver superior performance in a compact, lightweight design. Suitable for either vacuum or pressure operation, these energy-efficient blowers are available in sizes to 968 CFM, with a variety of accessories available to ensure optimal blower reliability. [See More]
- Application: Industrial; Chemical; Food; Manufacturing; Packaging; Pharm/Sanitary; Woodworking
- Pumping Speed: 185 to 365
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 534 to 663
from Busch Vacuum Solutions
The Dolphin LM 0100 - 0270 A belongs to the Busch product family of proven Dolphin liquid ring vacuum pumps. The Dolphin LM / LT series is the new generation of liquid ring vacuum pumps from Busch, with all the advantages of proven technology plus additional refinements. Dolphin LMs are single-stage... [See More]
- Application: Industrial; Chemical; Food; Manufacturing; Medical / Laboratory
- Pumping Speed: 48.3 to 157
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 100
from Busch Vacuum Solutions
The Dolphin LM 0530/0800 A belong to the Busch product family of proven Dolphin Liquid Ring vacuum pumps. The Dolphin LM / LT series is the new generation of liquid ring vacuum pumps from Busch, with all the advantages of proven technology plus additional refinements. Dolphin LMs are single-stage... [See More]
- Application: Industrial; Chemical; Food; Manufacturing; Medical / Laboratory
- Pumping Speed: 259 to 510
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 100
from Busch Vacuum Solutions
The Dolphin LT 0130 - 0220 A belong to the Busch product family of proven Dolphin Liquid Ring vacuum pumps. The Dolphin LM / LT series is the new generation of liquid ring vacuum pumps from Busch, with all the advantages of proven technology plus additional refinements. Dolphin LMs are single-stage... [See More]
- Application: Industrial; Chemical; Food; Manufacturing; Medical / Laboratory
- Pumping Speed: 61.8 to 137
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 25
from Busch Vacuum Solutions
The Dolphin LT 0320 - 0510 A belong to the Busch product family of proven Dolphin Liquid Ring vacuum pumps. The Dolphin LM / LT series is the new generation of liquid ring vacuum pumps from Busch, with all the advantages of proven technology plus additional refinements. Dolphin LMs are single-stage... [See More]
- Application: Industrial; Chemical; Food; Manufacturing; Medical / Laboratory
- Pumping Speed: 156 to 300
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 25
from Busch Vacuum Solutions
The Dolphin LT 0630/0750 A belong to the Busch product family of proven Dolphin Liquid Ring vacuum pumps. The Dolphin LM / LT series is the new generation of liquid ring vacuum pumps from Busch, with all the advantages of proven technology plus additional refinements. Dolphin LMs are single-stage... [See More]
- Application: Industrial; Chemical; Food; Manufacturing; Medical / Laboratory
- Pumping Speed: 294 to 418
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 25
from Busch Vacuum Solutions
Busch Samos series regenerative blowers deliver superior performance in a compact, lightweight design. Suitable for either vacuum or pressure operation, these energy-efficient blowers are available in sizes to 968 CFM, with a variety of accessories available to ensure optimal blower reliability. [See More]
- Application: Industrial; Chemical; Food; Manufacturing; Packaging; Pharm/Sanitary; Woodworking
- Pumping Speed: 188 to 789
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 158 to 426
from Edwards Vacuum
The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]
- Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
- Pumping Speed: 58.8 to 68.8
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.4000
from SynSysCo
SDS Series and GHD Series. Industrial Dry Screw Pumps. SynSysCo's line of dry screw pumps provide robust and reliable vacuum for Industrial Vacuum Processes such as: Aeronautical Glass. Architectural Glass. Casting. Concentration. CVD. Degasification. Drying. Freeze Drying. Lamination. Metallurgy. [See More]
- Application: Industrial; Chemical; Food; Manufacturing; Medical / Laboratory; Pharm/Sanitary
- Pumping Speed: 376
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0100
from Travaini Pumps USA
Travaini high efficiency liquid ring vacuum pump, monoblock design. Heavy duty flexible coupling, no field alignment or lubrication required. NEMA C-face TEFC, motor, 3 phase 60 hz, 230/460 volt, class F, 1.15 service factor. Separator reservoir with level gauge, temperature & pressure gauge and... [See More]
- Application: Industrial; Chemical; Food; Pharm/Sanitary; Semiconductor; Environmental, Electronics, Petroleum
- Pumping Speed: 15
- Configuration: Vacuum Pump System or Station
- Ultimate Vacuum: 23.4 to 379
from Titus Company (The)
The GVD series of 2-stage oil sealed rotary vane vacuum pumps deliver excellent ultimate vacuum pressure, high pumping speeds and superior vapor handling capabilities with quiet operation. [See More]
- Application: Industrial; Food
- Pumping Speed: 0.4000 to 180
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 2.3 to 7.7
from Tuthill Corporation / Vacuum & Blower Systems
Kinney ® Engineered Dry Screw vacuum systems incorporate Kinney Dry Screw vacuum pumps into complete vacuum systems with vacuum boosters, custom controls and accessories to combine high pumping speed with deep vacuum levels. Flows range to 10000 CFM (17000 m ³/h) with vacuum levels to 10... [See More]
- Application: Industrial; Scientific; Chemical; Food; Manufacturing; Packaging; Power; Pharm/Sanitary; Semiconductor
- Pumping Speed: 1600 to 10000
- Configuration: Combination
- Ultimate Vacuum: 0.0130
from Edwards Vacuum
The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]
- Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
- Pumping Speed: 94.08 to 113
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.4000
from SynSysCo
SDS Series and GHD Series. Industrial Dry Screw Pumps. SynSysCo's line of dry screw pumps provide robust and reliable vacuum for Industrial Vacuum Processes such as: Aeronautical Glass. Architectural Glass. Casting. Concentration. CVD. Degasification. Drying. Freeze Drying. Lamination. Metallurgy. [See More]
- Application: Industrial; Chemical; Food; Manufacturing; Medical / Laboratory; Pharm/Sanitary
- Pumping Speed: 88
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.3000
from Travaini Pumps USA
The pump series: - PVL10 - PVL15 final. vacuum 0.5 Torr. (absolute). -PVL10/B - PVL15/B. final vacuum 15 Torr. (absolute). have a nominal capacity. (60 Hz) of 7 ACFM and. 9.5 ACFM respectively. They are lubricated, with oil. recirculation system, rotary. vane vacuum pumps. They are suitable to... [See More]
- Application: Industrial; Food; Medical / Laboratory; Packaging; CNC Router, Printing
- Pumping Speed: 8
- Configuration: Individual Vacuum Pump; Vacuum Pump System or Station (optional feature)
- Ultimate Vacuum: 0.5000
from Titus Company (The)
Oil-Sealed rotary screw pumps with variable speed drive (VSD) technology. Clean. Silent. Energy-efficient. Our GHS VSD+ cuts your energy costs by an average of 50% and increases production speed. The GHS VSD+ is a range of highly efficient, intelligent vacuum pumps with Variable Speed Drive (VSD). [See More]
- Application: Industrial; Food; Packaging
- Pumping Speed: 240 to 2945
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.2600 to 0.7500
from Tuthill Corporation / Vacuum & Blower Systems
Kinney ® KLRC ™ liquid ring vacuum pumps are ideally suited for pumping wet mixtures and even slugs of liquid. KLRC pumps are available in standard, all iron construction (no yellow metals) and 316 stainless steel. Complete engineered system solutions, including instrumentation, controls,... [See More]
- Application: Industrial; Chemical; Food; Packaging; Pharm/Sanitary; Semiconductor
- Ultimate Vacuum: 4
- Configuration: Individual Vacuum Pump
- Technology: Liquid Ring
from Edwards Vacuum
The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]
- Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
- Pumping Speed: 10.58 to 12.35
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.4000
from SynSysCo
SSC Compact Dry Scroll Pump Overview: SSC Pumps are an excellent choice to replace Diaphragm Pumps and Rotary Vane pumps in virtually all vacuum applications including OEM Equipment, Laboratory, R&D, Medical Equipment, GCMS, LCMS, and Freeze Drying. SSC Compact Dry Scroll pump Benefits: Eliminates... [See More]
- Application: Industrial; Scientific; Food; Medical / Laboratory; OEM Equipment, R&D, GCMS, LCMS
- Pumping Speed: 0.1766
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.7500
from Travaini Pumps USA
Pumps are provided with threaded connections for service liquid,. pump draining, grease and anticavitation valve and companion flanges. Pumps are also provided, by request, with auxiliary threaded connections,. flanged air-liquid separator tank, non return valve,. vacuum relief valve, flow valve to... [See More]
- Application: Industrial; Chemical; Food; Pharm/Sanitary; Semiconductor; Environmental, Electronics, Petroleum
- Pumping Speed: 1147
- Configuration: Individual Vacuum Pump; Vacuum Pump System or Station (optional feature)
- Ultimate Vacuum: 150
from Titus Company (The)
With an efficient space saving design, excellent performance and reliability, our GLS rotary piston pump is synonymous with efficiency and dependability. [See More]
- Application: Industrial; Food; Packaging
- Pumping Speed: 138 to 1530
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 2.5 to 3
from Tuthill Corporation / Vacuum & Blower Systems
Kinney oil-flooded, multi-vane vacuum pumps are single stage, air cooled and direct driven. This simple design ensures the reliability and durability that is required in the vacuum industry. Applications: Vacuum Packaging. Meat Packing. Vacuum Chucking & Holding. Central Vacuum Systems. [See More]
- Application: Industrial; Food; Manufacturing; Medical / Laboratory; Packaging; Pharm/Sanitary; Semiconductor
- Ultimate Vacuum: 0.5000
- Configuration: Individual Vacuum Pump
- Technology: Rotary Vane
from Edwards Vacuum
The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]
- Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
- Pumping Speed: 108 to 130
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.4000
from SynSysCo
SSC Compact Dry Scroll Pump Overview: SSC Pumps are an excellent choice to replace Diaphragm Pumps and Rotary Vane pumps in virtually all vacuum applications including OEM Equipment, Laboratory, R&D, Medical Equipment, GCMS, LCMS, and Freeze Drying. SSC Compact Dry Scroll pump Benefits: Eliminates... [See More]
- Application: Industrial; Scientific; Food; Medical / Laboratory; OEM Equipment, R&D, GCMS, LCMS
- Pumping Speed: 0.7062
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.7500
from Travaini Pumps USA
Standard Components. ♦ Travaini base mounted liquid ring vacuum pump. ♦ Heavy duty flexible coupling, requires no field alignment or lubrication. ♦ NEMA C-face, TEFC, 3 phase. 60 hz, 230/460 volt, class F, 1.15 service factor motor. ♦ Separator reservoir. ♦ Seal liquid... [See More]
- Application: Industrial; Chemical; Food; Pharm/Sanitary; Semiconductor; Environmental, Electronics, Petroleum
- Pumping Speed: 2.35
- Configuration: Vacuum Pump System or Station
- Technology: Liquid Ring
from Titus Company (The)
The GVS 16-630 A series operates according to the proven oil-sealed rotary vane principle that has been successfully used for many years in all general vacuum applications of industry packed with innovative features that ensure the highest possible performance at the lowest possible lifecycle cost. [See More]
- Application: Industrial; Food; Medical / Laboratory; Packaging
- Pumping Speed: 9 to 494
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0800 to 0.4000
from Edwards Vacuum
The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]
- Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
- Pumping Speed: 141 to 161
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.4000
from SynSysCo
SSC Compact Dry Scroll Pump Overview: SSC Pumps are an excellent choice to replace Diaphragm Pumps and Rotary Vane pumps in virtually all vacuum applications including OEM Equipment, Laboratory, R&D, Medical Equipment, GCMS, LCMS, and Freeze Drying. SSC Compact Dry Scroll pump Benefits: Eliminates... [See More]
- Application: Industrial; Scientific; Food; Medical / Laboratory; OEM Equipment, R&D, GCMS, LCMS
- Pumping Speed: 1.77
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.7500
from Edwards Vacuum
The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]
- Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
- Pumping Speed: 24.11 to 28.22
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.4000
from Edwards Vacuum
The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]
- Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
- Pumping Speed: 235 to 282
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.4000
from Edwards Vacuum
The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]
- Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
- Pumping Speed: 370 to 441
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.4000
from Edwards Vacuum
The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]
- Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
- Pumping Speed: 34.1 to 42.92
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.4000
from Edwards Vacuum
The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing... [See More]
- Application: Industrial; Chemical; Food; Packaging
- Pumping Speed: 5292
- Configuration: Individual Vacuum Pump
- Technology: Liquid Ring
from Edwards Vacuum
The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing... [See More]
- Application: Industrial; Chemical; Food; Packaging
- Pumping Speed: 653 to 764
- Configuration: Individual Vacuum Pump
- Technology: Liquid Ring
from Edwards Vacuum
The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing... [See More]
- Application: Industrial; Chemical; Food; Packaging
- Pumping Speed: 6880
- Configuration: Individual Vacuum Pump
- Technology: Liquid Ring
from Edwards Vacuum
The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing... [See More]
- Application: Industrial; Chemical; Food; Packaging
- Pumping Speed: 706 to 823
- Configuration: Individual Vacuum Pump
- Technology: Liquid Ring
from Edwards Vacuum
The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing... [See More]
- Application: Industrial; Chemical; Food; Packaging
- Pumping Speed: 7409
- Configuration: Individual Vacuum Pump
- Technology: Liquid Ring
from Edwards Vacuum
The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing... [See More]
- Application: Industrial; Chemical; Food; Packaging
- Pumping Speed: 911 to 1058
- Configuration: Individual Vacuum Pump
- Technology: Liquid Ring
from Edwards Vacuum
The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing... [See More]
- Application: Industrial; Chemical; Food; Packaging
- Pumping Speed: 9526
- Configuration: Individual Vacuum Pump
- Technology: Liquid Ring
from Edwards Vacuum
The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing... [See More]
- Application: Industrial; Chemical; Food; Packaging
- Pumping Speed: 11290
- Configuration: Individual Vacuum Pump
- Technology: Liquid Ring
from Edwards Vacuum
The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing... [See More]
- Application: Industrial; Chemical; Food; Packaging
- Pumping Speed: 99.96 to 118
- Configuration: Individual Vacuum Pump
- Technology: Liquid Ring
from Edwards Vacuum
The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing... [See More]
- Application: Industrial; Chemical; Food; Packaging
- Pumping Speed: 13406
- Configuration: Individual Vacuum Pump
- Technology: Liquid Ring
from Edwards Vacuum
The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing... [See More]
- Application: Industrial; Chemical; Food; Packaging
- Pumping Speed: 1470 to 1646
- Configuration: Individual Vacuum Pump
- Technology: Liquid Ring
from Edwards Vacuum
The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing... [See More]
- Application: Industrial; Chemical; Food; Packaging
- Pumping Speed: 15347
- Configuration: Individual Vacuum Pump
- Technology: Liquid Ring
from Edwards Vacuum
The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing... [See More]
- Application: Industrial; Chemical; Food; Packaging
- Pumping Speed: 153 to 188
- Configuration: Individual Vacuum Pump
- Technology: Liquid Ring
from Edwards Vacuum
The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing... [See More]
- Application: Industrial; Chemical; Food; Packaging
- Pumping Speed: 206 to 247
- Configuration: Individual Vacuum Pump
- Technology: Liquid Ring
from Edwards Vacuum
The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing... [See More]
- Application: Industrial; Chemical; Food; Packaging
- Pumping Speed: 459 to 529
- Configuration: Individual Vacuum Pump
- Technology: Liquid Ring
from Edwards Vacuum
The LR1B Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1B Series has an enhanced bearing... [See More]
- Application: Industrial; Chemical; Food; Packaging
- Pumping Speed: 1940
- Configuration: Individual Vacuum Pump
- Technology: Liquid Ring