Structural Metal Sheet
from Materion Corporation
Materion Brush Beryllium & Composites ’ AlBeMet ® is an alloy of aluminum and beryllium that provides a set of physical and mechanical properties significantly superior to those of conventional aluminum alloys, specifically in terms of thermal management, dimensional stability and... [See More]
- Applications: Aerospace or Aircraft Quality; Structural
- Processing, Temper & Finish: Hardened / Heat Treated
- Type: Aluminum; Beryllium; Refractory / Reactive
- Features: Powder Metal Parts or Stock; LightAlloy
from United Performance Metals
Alloy-X is a nickel-based super alloy that possesses excellent resistance to corrosion. Additionally, it delivers strong strength characteristics at elevated temperatures-up to 2200 degrees Fahrenheit. Alloy-X is well suited for forming and welding. Common Applications of High Temp Alloy X. Gas... [See More]
- Applications: Chemical or material processing; Structural
- UNS Number: 6002
- Type: Nickel; Alloy
- Specifications: AMS; UNS
from United Performance Metals
301 Full Hard differs from other forms of 301 offered by United Performance Metals in that it has been hard cold rolled to its full hard condition. This increases the metal's attractiveness for forming and increases its fatigue life. In its full hard condition, type 301 stainless steel has a tensile... [See More]
- Applications: Aerospace or Aircraft Quality; BuildingConstruction; Structural; Wear resistant parts or tooling
- UNS Number: 30100
- Type: Stainless
- Specifications: AMS; UNS
from United Performance Metals
301-1/4 hard differs from other forms of 301 offered by United Performance Metals in that it has been hard cold rolled to its 1/4 hard condition. This increases the metal's attractiveness for mild drawing, stretching and forming operations. At 1/4 hard, type 301 stainless steel has a tensile... [See More]
- Applications: Aerospace or Aircraft Quality; BuildingConstruction; Structural; Wear resistant parts or tooling
- UNS Number: 30100
- Type: Stainless
- Specifications: AMS; UNS
from United Performance Metals
301-1/2 hard differs from other forms of 301 offered by United Performance Metals in that it has been hard cold rolled to its 1/2 hard condition. This makes it ideal for applications requiring both formability and tensile strength of 150,000 PSI and yield strength of 110,000 PSI. Common Applications... [See More]
- Applications: Aerospace or Aircraft Quality; BuildingConstruction; Structural; Wear resistant parts or tooling
- UNS Number: 30100
- Type: Stainless
- Specifications: AMS; UNS