Solvent Based Architectural Coatings

35 Results
Chemical Resistant Acrylic Polyurethane 40U -- 40U Series
from FORREST Technical Coatings

An industrial-grade, two-component acrylic polyurethane designed to provide added chemical and resistance with a satin gloss and textured appearance. Catalyst available for either interior or exterior use. [See More]

  • Coating Material: Alkyd; Polyurethane; Resin; Solvent
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating; Paint; Clear Coat
  • Substrate: Aluminum; Ceramic; Metallic; Plastic; Steel; Other; Fiberglass
Corrosion-Resistant Epoxy Primer 19P -- 19P Series
from FORREST Technical Coatings

A corrosion-resistant polyamide epoxy primer for use under high performance fast-dry topcoats. [See More]

  • Coating Material: Epoxy; Resin; Solvent
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating; Paint
  • Substrate: Concrete; Metallic; Steel
Fast-drying Universal Weldable Primer 16P -- 16P Series
from FORREST Technical Coatings

A fast-drying universal phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments provide excellent corrosion prevention and good weathering characteristics for protection during storage, transit or construction. Appropriate for use on interior or exterior steel substrates... [See More]

  • Coating Material: Alkyd; Formaldehyde Resins (Phenolic, Furan, Melamine); Resin; Solvent
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Primer; Base Coat
  • Substrate: Metallic; Steel
Forrest Epoxy Coatings
from FORREST Technical Coatings

FORREST two-part epoxy coatings provide excellent solvent and corrosion resistance for industrial applications. Ideal for areas where a higher level of performance is required for chemical or solvent exposure. [See More]

  • Coating Material: Epoxy; Resin; Solvent
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating; Paint
  • Substrate: Concrete; Metallic; Steel
Forrest Industrial Enamels
from FORREST Technical Coatings

FORREST Industrial Enamels are easy to apply industrial coatings in low-VOC, HAPS compliant, water-based, quick-dry, and solvent-based formulations. All are available as single-component finishes for interior or exterior use. Available in aerosols for touch-up and industrial maintenance. [See More]

  • Coating Material: Alkyd; Resin; Solvent
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Clear Coat
  • Substrate: Metallic; Steel
Forrest Industrial Primers
from FORREST Technical Coatings

Rust-inhibitive barrier coatings for use on interior or exterior steel substrates and compatible with various top coats. These versatile primers are recommended for use on machinery, structural steel, agricultural equipment and fabricated metals. Most products are available in standard white, red... [See More]

  • Coating Material: Solvent; Water
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Primer; Base Coat
  • Substrate: Metallic; Steel
Forrest Polyurethanes
from FORREST Technical Coatings

FORREST Polyurethanes are designed to be long-lasting, highly-durable finishes with great color and gloss retention and excellent abrasion resistance. For use over multiple substrates in interior and exterior applications. 800 Series products comply with current environmental regulations in the... [See More]

  • Coating Material: Alkyd; Polyurethane; Resin; Solvent
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating; Paint; Clear Coat
  • Substrate: Aluminum; Ceramic; Metallic; Plastic; Steel; Other; Fiberglass
High Gloss Brush and Roll Enamel 915E -- 915E Series
from FORREST Technical Coatings

A high-gloss alkyd enamel designed for brush and roll application on metal surfaces. Excellent for marking safety equipment, safety hazards and piping to comply with OSHA color standards. Multiple stocked bases allow for tinting on demand. [See More]

  • Coating Material: Alkyd; Glass Enamel; Resin; Solvent
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Enamel
  • Substrate: Metallic; Steel; Wood
High Performance Two-Component Epoxy 19S -- 19S Series
from FORREST Technical Coatings

A high-performance, two-part polyamide epoxy system formulated to protect surfaces exposed to chemicals, solvents or abrasion. Suitable for application on new equipment, structural steel and concrete. Available in non-skid for floor applications. [See More]

  • Coating Material: Epoxy; Resin; Solvent
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating; Paint
  • Substrate: Concrete; Metallic; Steel
High Solids Epoxy Primer 819P -- 819P Series
from FORREST Technical Coatings

A two-component, specially-modified, polyamide-cured, high-build epoxy primer providing a very fast-dry topcoat and excellent resistance to corrosive and abrasive environments. Less than 2.8 lbs/gallon VOCs. [See More]

  • Coating Material: Epoxy; Resin; Solvent
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating; Paint
  • Substrate: Concrete; Metallic; Steel
High Solids Low VOC Primer 216P -- 216P Series
from FORREST Technical Coatings

A high solids, 3.5 VOC or lower phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments protect against corrosion. Appropriate for use on interior or exterior steel substrates and compatible with alkyd, acrylic, vinyl, epoxy or urethane top coats. A 2.8 VOC version... [See More]

  • Coating Material: Alkyd; Formaldehyde Resins (Phenolic, Furan, Melamine); Resin; Solvent
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Primer; Base Coat
  • Substrate: Metallic; Steel
High-Gloss Acrylic Polyurethane 35U -- 35U Series
from FORREST Technical Coatings

A high-performance, high-gloss, two-component acrylic polyurethane enamel with excellent gloss retention, exterior durability and fast-dry characteristics. [See More]

  • Coating Material: Alkyd; Polyurethane; Resin; Solvent
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating; Paint; Clear Coat
  • Substrate: Aluminum; Ceramic; Metallic; Plastic; Steel; Other; Fiberglass
High-Gloss Isocyanate-Free Low-VOC Polyurethane 833E -- 833E Series
from FORREST Technical Coatings

A single-component, high-performance, high-gloss acrylic polysiloxane finish coat. Provides a polyurethane-like finish with outstanding weatherability, gloss and color retention. Isocyanate-free formulation makes it safer to use than conventional two-component polyurethanes. Less than 1.0 lbs/gallon... [See More]

  • Coating Material: Polyurethane; Resin; Solvent
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating; Paint
  • Substrate: Aluminum; Metallic; Plastic; Steel; Other; Fiberglass
High-Solids High-Performance Polyurethane 844U -- 835U Series
from FORREST Technical Coatings

A high-solids, high-gloss acrylic aliphatic polyurethane finish formulated with the highest quality polyurethane resins and pigments. Provides outstanding performance in the most severe climates with excellent abrasion and chemical resistance. Less than 2.8 lbs/gallon VOCs. [See More]

  • Coating Material: Polyurethane; Resin; Solvent
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating; Paint
  • Substrate: Aluminum; Metallic; Plastic; Steel; Other; Fiberglass
High-Solids Max-Performance Polyurethane 844U -- 844U Series
from FORREST Technical Coatings

A high-solids, polyester polyurethane finish formulated with the highest-quality resin. Chemically engineered to provide outstanding performance in the most severe climates while retaining original gloss and color for many years. Combines outstanding durability with exceptional quality and color... [See More]

  • Coating Material: Polyurethane; Resin; Solvent
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating; Paint
  • Substrate: Aluminum; Metallic; Plastic; Steel; Other; Fiberglass
Infernex Liquid L-1100 -- L-1100
from FORREST Technical Coatings

INFERNEX ® L-1100 was originally engineered for barbeque protection with additional animal and vegetable fats resistance. Its unique epoxy formula performs at a peak temperature of 1100 ° F (593 ° C). It ’s become a top seller in the INFERNEX ® line-up with a durable black... [See More]

  • Coating Material: Solvent
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint
  • Substrate: Metallic; Steel
Infernex Liquid L-1200 -- L-1200
from FORREST Technical Coatings

Originally engineered for high temperature resistance, INFERNEX ® L-1200 has proven itself a reliable coating for more than 30 years due to its unique blend of pigments in a silicone polymer resin. Designed for rapid curing and good film integrity, this product also provides good corrosion... [See More]

  • Coating Material: Solvent
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint
  • Substrate: Metallic; Steel
Infernex Liquid L-800 -- L-800
from FORREST Technical Coatings

This INFERNEX ® liquid was formulated for rapid curing and corrosion resistance with very good exterior durability. It has a unique balance of excellent pre- and post-burn adhesion and color retention up to 800 ° F (426 ° C). Its flat black finish applies smoothly to ferrous and... [See More]

  • Coating Material: Solvent
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint
  • Substrate: Metallic; Steel
Infernex Liquid LZ-1000 -- LZ-1000
from FORREST Technical Coatings

INFERNEX ® LZ-1000 is a zinc-loaded formulation which means no primer necessary! This coating has excellent color and gloss retention. For superior corrosion resistance on exterior surfaces especially at temperatures up to 1000 ° F (538 ° C). APPLICATION. Specifically formulated for... [See More]

  • Coating Material: Solvent
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint
  • Substrate: Metallic; Steel
Low VOC Low Haps Primer 716P -- 716P Series
from FORREST Technical Coatings

A low-VOC, low-HAPS phenolic modified alkyd primer with fast-drying, rust-inhibitive, non-lifting properties. Acceptable top coats include alkyd, acrylic, vinyl, epoxy, or urethane products. All products in this line are less than 3.5 VOC and low HAPS. [See More]

  • Coating Material: Solvent
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Primer; Base Coat; Clear Coat
  • Substrate: Metallic; Steel
One-coat Alkyd Enamel 14P -- 14P Series
from FORREST Technical Coatings

A one-coat alkyd enamel solution for where two-coat primer and topcoat systems are typically used. Available in aerosols for touch-up and maintenance. Matches the performance of 14E with the addition of a corrosion inhibitor. [See More]

  • Coating Material: Alkyd; Resin; Solvent
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Enamel
  • Substrate: Metallic; Steel
Premium Acrylic Modified Alkyd Enamel 64E -- 64E Series
from FORREST Technical Coatings

Premium Acrylic Modified Alkyd Enamel with excellent color and gloss retention. May be catalyzed with 46K001 for enhanced performance. Available in aerosols for touch-up and maintenance. [See More]

  • Coating Material: Alkyd; Resin; Solvent
  • Cure / Setting Technology: Film Drying; Multicomponent (optional feature)
  • Type: Coating; Paint; Enamel; Clear Coat
  • Substrate: Metallic; Steel
Quick Dry Touch Up Enamel 914E -- 914E Series
from FORREST Technical Coatings

Our quickest-dry high-gloss alkyd enamel designed for use on metal surfaces. Excellent for marking safety equipment, safety hazards and piping to comply with OSHA color standards. Multiple stocked bases allow for tinting on demand. May be used direct-to-metal or with a primer depending on... [See More]

  • Coating Material: Alkyd; Resin; Solvent
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Enamel; Clear Coat
  • Substrate: Metallic; Steel
Quixnamel Alkyd Enamel 14E -- 14E Series
from FORREST Technical Coatings

Quixnamel Alkyd Enamel is a proven versatile gloss enamel for use on substrates with interior or exterior exposure. Provides a durable and attractive finish for all types of industrial and agricultural equipment. Excellent application properties and quick dry to increase production. May be used... [See More]

  • Coating Material: Alkyd; Resin; Solvent
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Enamel; Clear Coat
  • Substrate: Metallic; Steel
Stove Bright High Temp Paint -- Stove Bright Series Bulk
from FORREST Technical Coatings

Stove Bright High Temperature Paint is a liquid coating sprayed on properly prepared metal substrate for a long-lasting finish that can withstand peak temperatures to 1200 °F (650 °C). Backed by decades of proven performance, these coatings are the industry standard for heat resistance in... [See More]

  • Coating Material: Resin; Silicone; Solvent
  • Cure / Setting Technology: Film Drying; Thermoplastic
  • Type: Coating; Paint
  • Substrate: Aluminum; Concrete; Metallic; Steel; Other
4060 FasTop™ Cove Base Resin
from Sherwin-Williams Protective & Marine Coatings

4060 FasTop ™ Cove Base Resin. A broad range of solutions for virtually every Industrial Flooring and Wall system application [See More]

  • Coating Material: Fluoropolymers; Resin; Solvent
  • Cure / Setting Technology: Film Drying
  • Type: Paint; Base Coat
  • Substrate: Concrete
All Purpose Fluorescent Marking Paint -- 1390
from Aervoe Industries Incorporated

Cost-effective, provides good visibility in the two-month range [See More]

  • Coating Material: Alkyd; Resin; Solvent
  • Cure / Setting Technology: Film Drying
  • Type: Paint; Marking Material
  • Cure Temperature: 50 to 100
SafeGard® W Water Based Rust Preventative Coating
from Sanchem, Inc.

Safe, effective and economical rust prevention is achieved with SafeGard W. Your shipping packages will be cleaner and more presentable because this water based corrosion preventative leaves a soft translucent non-running oil coating about 1.5 mils thick on the metal surface upon drying. SafeGard... [See More]

  • Coating Material: Solvent; Water
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Primer; Rust Preventive Coating
  • Substrate: Metallic
low VOC Solvent Based Acrylic Coating -- Galvite™ HS
from Sherwin-Williams Protective & Marine Coatings

Galvite ™ HS is a low VOC solvent based acrylic coating. It is intended for use in mild industrial and commercial environments. It may be used untopcoated or topcoated with select waterborne or solvent based coatings. Excellent adhesion to galvanized and aluminum surfaces. High light... [See More]

  • Coating Material: Acrylic; Resin; Solvent
  • Cure / Setting Technology: Film Drying
  • Type: Coating
  • Substrate: Aluminum; Metallic; Steel; Other; Primed Ferrous Metal, Zinc Rich Primers
Anodized Metal & Trim Paint -- 1850
from Aervoe Industries Incorporated

Used for touch-up & installation of anodized & painted building components [See More]

  • Coating Material: Acrylic; Alkyd; Resin; Solvent
  • Cure / Setting Technology: Film Drying
  • Type: Paint
  • Substrate: Anodized; Concrete; Metallic; Wood
Setfast® Acrylic Zone Marking Paint
from Sherwin-Williams Protective & Marine Coatings

SETFAST ® Acrylic Zone Marking Paint is a conventional dry (non-heat applied) solvent based paint. It offers the following outstanding properties: Fast dry and hardness development. Excellent dirt pick-up resistance. High durability on concrete and asphalt surfaces. RECOMMENDED USAGE. SETFAST... [See More]

  • Coating Material: Acrylic; Resin; Solvent
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Marking Material
  • Substrate: Asphalt; Concrete
Setfast® Premium Alkyd Zone Marking Paint
from Sherwin-Williams Protective & Marine Coatings

Setfast ® PREMIUM ALKYD ZONE MARKING PAINT is a conventional dry (non-heat applied) solvent based zone marking paint. Abrasion resistant. Fast dry. High visibility. Glass beads can be added for making reflective markings. RECOMMENDED USAGE. Setfast ® Premium Alkyd has been developed for... [See More]

  • Coating Material: Alkyd; Resin; Solvent
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Marking Material
  • Substrate: Asphalt; Concrete
Setfast® VOC Acrylic Traffic Marking
from Sherwin-Williams Protective & Marine Coatings

Setfast ® LOW VOC ACRYLIC TRAFFIC MARKING PAINT is a conventional dry (non-heat applied) acetone based paint. Acetone, as the main solvent, has Exempt Status under Federal law and does not contribute harmful VOCs. This is 100% acrylic, which offers the following outstanding properties: Faster... [See More]

  • Coating Material: Acrylic; Resin; Solvent; Acetone-Based
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Marking Material
  • Substrate: Asphalt; Concrete
Three-component, Polyamide Epoxy, Zincrich Coating -- Zinc Clad® II LV
from Sherwin-Williams Protective & Marine Coatings

Zinc Clad ® II LV is a solvent-based, two-component, inorganic ethyl silicate, zinc rich coating. This is a fast drying, high solids, low VOC coating with 82% by weight of zinc dust in the dry film. Coating self-heals to resume protection if damaged. Provides cathodic/sacrificial protection by... [See More]

  • Coating Material: Inorganic (Silicate, Cement, Glaze); Metal Filled; Zinc; Solvent
  • Cure / Setting Technology: Film Drying; Multicomponent; Thermoset
  • Type: Coating
  • Substrate: Metallic; Steel; Other; Iron
Three-component, Polyamide Epoxy, Zincrich Coating -- Zinc Clad® II Plus
from Sherwin-Williams Protective & Marine Coatings

Zinc Clad ® II PLUS is a solvent-based, three component, inorganic ethyl silicate, zinc rich coating. This is fast drying, high solids, low VOC coating with 82%, by weight, of zinc dust in the dry film. Coating self-heals to resume protection if damaged. Provides cathodic/sacrificial protection... [See More]

  • Coating Material: Inorganic (Silicate, Cement, Glaze); Metal Filled; Zinc; Solvent
  • Cure / Setting Technology: Film Drying; Multicomponent; Thermoset
  • Type: Coating; Primer (optional feature)
  • Substrate: Metallic; Steel; Other; Iron