Paint Architectural Coatings
from FORREST Technical Coatings
An industrial-grade, two-component acrylic polyurethane designed to provide added chemical and resistance with a satin gloss and textured appearance. Catalyst available for either interior or exterior use. [See More]
- Type: Coating; Paint; Clear Coat
- Substrate: Aluminum; Ceramic; Metallic; Plastic; Steel; Other; Fiberglass
- Cure / Setting Technology: Film Drying; Multicomponent
- Coating Material: Alkyd; Polyurethane; Resin; Solvent
from FORREST Technical Coatings
A corrosion-resistant polyamide epoxy primer for use under high performance fast-dry topcoats. [See More]
- Type: Coating; Paint
- Substrate: Concrete; Metallic; Steel
- Cure / Setting Technology: Film Drying; Multicomponent
- Coating Material: Epoxy; Resin; Solvent
from FORREST Technical Coatings
An electrostatic developed specifically to minimize the electrostatic discharge (ESD) created when two surfaces with different voltages meet one another. When properly applied these coatings can prevent significant damage caused by electrostatic discharge. [See More]
- Type: Coating; Paint
- Substrate: Metallic; Plastic; Steel
- Cure / Setting Technology: Thermoset
- Form: Powder
from FORREST Technical Coatings
FirmFoot ® Slip Resistant EpoxyEpoxy Skid Resistant Floor Paint. Pre-mixed epoxy paint with grit to eliminate slippery spots on stairs, walkways, ramps, boat decks, diving boards and dozens of other common locations! Offers firm footing under wet conditions. Easy to use, no mixing. Meets VOC... [See More]
- Type: Paint; Clear Coat
- Substrate: Aluminum; Concrete; Metallic; Plastic; Steel; Wood; Other; Fiberglass
- Cure / Setting Technology: Film Drying
- Coating Material: Epoxy; Resin
from FORREST Technical Coatings
Standard polyester TGIC powders are excellent coatings that protect the end product while also providing many decorative colors and special effects looks at the same time. These products can be used for interior or exterior applications. Variety of gloss levels and textures available. [See More]
- Type: Coating; Paint
- Substrate: Aluminum; Metallic; Plastic; Steel; Wood
- Cure / Setting Technology: Thermoset
- Cure Temperature: 400
from FORREST Technical Coatings
Polyurethane coatings are formulated to have excellent flow characteristics while providing good mechanical and chemical resistance. These products also offer exterior durability. [See More]
- Type: Coating; Paint
- Substrate: Aluminum; Metallic; Plastic; Steel; Wood
- Cure / Setting Technology: Thermoset
- Coating Material: Polyurethane; Resin; Polyester
from FORREST Technical Coatings
A fast-drying universal phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments provide excellent corrosion prevention and good weathering characteristics for protection during storage, transit or construction. Appropriate for use on interior or exterior steel substrates... [See More]
- Type: Coating; Paint; Primer; Base Coat
- Substrate: Metallic; Steel
- Cure / Setting Technology: Film Drying
- Coating Material: Alkyd; Formaldehyde Resins (Phenolic, Furan, Melamine); Resin; Solvent
from FORREST Technical Coatings
FORREST two-part epoxy coatings provide excellent solvent and corrosion resistance for industrial applications. Ideal for areas where a higher level of performance is required for chemical or solvent exposure. [See More]
- Type: Coating; Paint
- Substrate: Concrete; Metallic; Steel
- Cure / Setting Technology: Film Drying; Multicomponent
- Coating Material: Epoxy; Resin; Solvent
from FORREST Technical Coatings
Powder coating is a versatile technology for use on multiple substrates and in multiple applications with the added benefit of low emissions. Available in both TGIC-free and low cure options, our product catalog includes metallic, veins, textures and crinkle effects. [See More]
- Type: Coating; Paint
- Substrate: Aluminum; Metallic; Plastic; Steel; Wood
- Cure / Setting Technology: Thermoset
- Coating Material: Polyurethane; Resin
from FORREST Technical Coatings
FORREST Industrial Enamels are easy to apply industrial coatings in low-VOC, HAPS compliant, water-based, quick-dry, and solvent-based formulations. All are available as single-component finishes for interior or exterior use. Available in aerosols for touch-up and industrial maintenance. [See More]
- Type: Coating; Paint; Clear Coat
- Substrate: Metallic; Steel
- Cure / Setting Technology: Film Drying
- Coating Material: Alkyd; Resin; Solvent
from FORREST Technical Coatings
Rust-inhibitive barrier coatings for use on interior or exterior steel substrates and compatible with various top coats. These versatile primers are recommended for use on machinery, structural steel, agricultural equipment and fabricated metals. Most products are available in standard white, red... [See More]
- Type: Coating; Paint; Primer; Base Coat
- Substrate: Metallic; Steel
- Cure / Setting Technology: Film Drying
- Coating Material: Solvent; Water
from FORREST Technical Coatings
We carry standard stock and RAL colors, but specialize in working with customers to create decorative and unique appearances for their specific needs. Our product catalog includes metallic, veins, textures and crinkle effects. We do expedient color matches and provide various other effects with... [See More]
- Type: Coating; Paint
- Substrate: Aluminum; Metallic; Plastic; Steel; Wood
- Cure / Setting Technology: Thermoset
- Coating Material: Epoxy; Resin
from FORREST Technical Coatings
FORREST Polyurethanes are designed to be long-lasting, highly-durable finishes with great color and gloss retention and excellent abrasion resistance. For use over multiple substrates in interior and exterior applications. 800 Series products comply with current environmental regulations in the... [See More]
- Type: Coating; Paint; Clear Coat
- Substrate: Aluminum; Ceramic; Metallic; Plastic; Steel; Other; Fiberglass
- Cure / Setting Technology: Film Drying; Multicomponent
- Coating Material: Alkyd; Polyurethane; Resin; Solvent
from FORREST Technical Coatings
A high-gloss alkyd enamel designed for brush and roll application on metal surfaces. Excellent for marking safety equipment, safety hazards and piping to comply with OSHA color standards. Multiple stocked bases allow for tinting on demand. [See More]
- Type: Coating; Paint; Enamel
- Substrate: Metallic; Steel; Wood
- Cure / Setting Technology: Film Drying
- Coating Material: Alkyd; Glass Enamel; Resin; Solvent
from FORREST Technical Coatings
A versatile water-reducible alkyd for use on metal substrates for interior and exterior exposure. A high-gloss product with excellent adhesion and corrosion resistance. [See More]
- Type: Coating; Paint; Enamel
- Substrate: Metallic; Steel
- Cure / Setting Technology: Film Drying
- Coating Material: Water
from FORREST Technical Coatings
A high-performance, two-part polyamide epoxy system formulated to protect surfaces exposed to chemicals, solvents or abrasion. Suitable for application on new equipment, structural steel and concrete. Available in non-skid for floor applications. [See More]
- Type: Coating; Paint
- Substrate: Concrete; Metallic; Steel
- Cure / Setting Technology: Film Drying; Multicomponent
- Coating Material: Epoxy; Resin; Solvent
from FORREST Technical Coatings
A two-component, specially-modified, polyamide-cured, high-build epoxy primer providing a very fast-dry topcoat and excellent resistance to corrosive and abrasive environments. Less than 2.8 lbs/gallon VOCs. [See More]
- Type: Coating; Paint
- Substrate: Concrete; Metallic; Steel
- Cure / Setting Technology: Film Drying; Multicomponent
- Coating Material: Epoxy; Resin; Solvent
from FORREST Technical Coatings
A high solids, 3.5 VOC or lower phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments protect against corrosion. Appropriate for use on interior or exterior steel substrates and compatible with alkyd, acrylic, vinyl, epoxy or urethane top coats. A 2.8 VOC version... [See More]
- Type: Coating; Paint; Primer; Base Coat
- Substrate: Metallic; Steel
- Cure / Setting Technology: Film Drying
- Coating Material: Alkyd; Formaldehyde Resins (Phenolic, Furan, Melamine); Resin; Solvent
from FORREST Technical Coatings
A high-performance, high-gloss, two-component acrylic polyurethane enamel with excellent gloss retention, exterior durability and fast-dry characteristics. [See More]
- Type: Coating; Paint; Clear Coat
- Substrate: Aluminum; Ceramic; Metallic; Plastic; Steel; Other; Fiberglass
- Cure / Setting Technology: Film Drying; Multicomponent
- Coating Material: Alkyd; Polyurethane; Resin; Solvent
from FORREST Technical Coatings
A single-component, high-performance, high-gloss acrylic polysiloxane finish coat. Provides a polyurethane-like finish with outstanding weatherability, gloss and color retention. Isocyanate-free formulation makes it safer to use than conventional two-component polyurethanes. Less than 1.0 lbs/gallon... [See More]
- Type: Coating; Paint
- Substrate: Aluminum; Metallic; Plastic; Steel; Other; Fiberglass
- Cure / Setting Technology: Film Drying; Multicomponent
- Coating Material: Polyurethane; Resin; Solvent
from FORREST Technical Coatings
A high-solids, high-gloss acrylic aliphatic polyurethane finish formulated with the highest quality polyurethane resins and pigments. Provides outstanding performance in the most severe climates with excellent abrasion and chemical resistance. Less than 2.8 lbs/gallon VOCs. [See More]
- Type: Coating; Paint
- Substrate: Aluminum; Metallic; Plastic; Steel; Other; Fiberglass
- Cure / Setting Technology: Film Drying; Multicomponent
- Coating Material: Polyurethane; Resin; Solvent
from FORREST Technical Coatings
A high-solids, polyester polyurethane finish formulated with the highest-quality resin. Chemically engineered to provide outstanding performance in the most severe climates while retaining original gloss and color for many years. Combines outstanding durability with exceptional quality and color... [See More]
- Type: Coating; Paint
- Substrate: Aluminum; Metallic; Plastic; Steel; Other; Fiberglass
- Cure / Setting Technology: Film Drying; Multicomponent
- Coating Material: Polyurethane; Resin; Solvent
from FORREST Technical Coatings
Originally engineered for high temperature resistance, INFERNEX ® L-1200 has proven itself a reliable coating for more than 30 years due to its unique blend of pigments in a silicone polymer resin. Designed for rapid curing and good film integrity, this product also provides good corrosion... [See More]
- Type: Coating; Paint
- Substrate: Metallic; Steel
- Cure / Setting Technology: Film Drying
- Coating Material: Solvent
from FORREST Technical Coatings
Originally developed for exhausts, PS-1000 has earned its reputation for decades as the workhorse for protecting exhaust systems, engines, and silencers. It ’s recognized by its black smooth finish and ability to withstand temperatures up to 1000 ° F (538 ° C). It also features... [See More]
- Type: Coating; Paint
- Substrate: Metallic; Steel
- Cure / Setting Technology: Thermoset
- Cure Temperature: 450
from FORREST Technical Coatings
Stove Bright High Temperature Paint is a liquid coating sprayed on properly prepared metal substrate for a long-lasting finish that can withstand peak temperatures to 1200 °F (650 °C). Backed by decades of proven performance, these coatings are the industry standard for heat resistance in... [See More]
- Type: Coating; Paint
- Substrate: Aluminum; Concrete; Metallic; Steel; Other
- Cure / Setting Technology: Film Drying; Thermoplastic
- Coating Material: Resin; Silicone; Solvent
from Owens Corning® FOAMGLAS® Insulation
A specially formulated primer that promotes adhesion of the PITTWRAP ® SS Jacketing when the laps are slightly dusty or the application is below 10 °C (50 °F). U.S. Stock Item. Available in standard 1 gallon containers. [See More]
- Type: Coating; Paint; Primer
- Operating Temperature: -27 to 180
- Coverage: 75
- Form: Liquid
from Chase Products Co.
Champion Sprayon ® Field Marking Paint is designed for use on grass, dirt and other unpaved surfaces. The discharge valve sprays only in a downward position. The universal tip fits all machines. Use it with a Champion Sprayon Paint Striper. Stripes 600-800 linear feet. Now toluene free; won't... [See More]
- Type: Paint
- Coating Material: Water
- Substrate: Asphalt; Concrete; Other; Grass, Dirt
- Operating Temperature: 40 to 90
from Rust-Oleum Corporation
Anti-slip one-step pedestrian grade, single component anti-slip coating [See More]
- Type: Coating; Paint
- Substrate: Concrete
- Cure / Setting Technology: Film Drying
- Coating Material: Epoxy; Resin
from Sherwin-Williams Protective & Marine Coatings
4060 FasTop ™ Cove Base Resin. A broad range of solutions for virtually every Industrial Flooring and Wall system application [See More]
- Type: Paint; Base Coat
- Substrate: Concrete
- Cure / Setting Technology: Film Drying
- Coating Material: Fluoropolymers; Resin; Solvent
from Dryvit UK
Acrylic coating for changing the colour of existing Dryvit finishes or use with Custom Brick. Dryvit ’s exterior coatings have been formulated to outperform traditional exterior paints. Based on high performance acrylic and silicone technologies these finishes are the ideal solution for... [See More]
- Type: Coating; Paint
- Coating Material: Acrylic; Resin
- Cure / Setting Technology: Film Drying
- Form: Liquid
from PARA Paints
Product Code: P01420. Product Line: Design elements. Product Function: Specialty Products. Environment: Interior. Product Base: Water-based (latex). Product Use: Faux Finish & Glazes. Product Finish: Gloss. Gloss: Gloss sheens offer a smooth finish that is highly reflective. These sheens are very... [See More]
- Type: Paint
- Location / Orientation: Exterior
from All-Spec Industries
The All-Spec CP100G-1 is a conductive formulation that has a water based coating manufactured with high quality acrylic latex and waterborne urethane. Produced to meet or exceed the ASTM-D-25780 specifications for conductivity and static decay rates. Use on floors, bench tops, tote boxes, etc. [See More]
- Type: Paint; Base Coat
- Substrate: Aluminum; Anodized; Ceramic; Concrete; Metallic; Plastic; Steel; Wood
- Cure / Setting Technology: Film Drying
- Coating Material: Acrylic; Resin; Water
from Aervoe Industries Incorporated
Used for touch-up & installation of anodized & painted building components [See More]
- Type: Paint
- Substrate: Anodized; Concrete; Metallic; Wood
- Cure / Setting Technology: Film Drying
- Coating Material: Acrylic; Alkyd; Resin; Solvent
from Dampney Company, Inc.
Selective Black, silicone-based paint which collects heat more efficiently than ordinary black paint and resists out gassing to 400F. It is designed to selectively absorb wavelengths with the greatest heat content when used on the metal surfaces of collector panels having glazed covers. It collects... [See More]
- Type: Coating; Paint
- Substrate: Aluminum; Metallic; Steel; Other; Stainless Steel
- Cure / Setting Technology: Film Drying; Thermoset (optional feature)
- Coating Material: Resin; Silicone
from Sherwin-Williams
Exterior Products. Whether it ’s new construction or a recoat, a single plane or a commercial fleet, we have the quality products you need to make every application last. Interior Primers. Aerospace Coatings offered by Sherwin-Williams are available in a variety of Primer products specifically... [See More]
- Type: Coating; Paint; Primer; Base Coat; Clear Coat
- Substrate: Metallic
- Cure / Setting Technology: Film Drying
- Coating Material: Resin
from AkzoNobel N.V.
Hammerite has a rich history. The name first appeared in 1962, when Allen Forster developed a hammered paint for use in electrical insulation. But Hammerite first appeared in the format we know today in 1984. It was launched to the UK DIY market as a single-pack, air-drying, corrosion-resistant... [See More]
- Type: Coating; Paint
- Features: Corrosion Resistant; Protective
- Substrate: Metallic
- Location / Orientation: Exterior
from Chase Products Co.
Champion Sprayon ® Field Marking Paint is designed for use on grass, dirt and other unpaved surfaces. The discharge valve sprays only in a downward position. The universal tip fits all machines. Use it with a Champion Sprayon Paint Striper. Stripes 600-800 linear feet. Now toluene free; won't... [See More]
- Type: Paint
- Coating Material: Water
- Substrate: Asphalt; Concrete; Other; Grass, Dirt
- Operating Temperature: 40 to 90
from Rust-Oleum Corporation
Industrial performance, zero VOC, zero HAP, odorless, single component [See More]
- Type: Paint; Enamel; Base Coat
- Substrate: Metallic; Steel
- Cure / Setting Technology: Film Drying
- Coating Material: Acrylic; Polyurethane; Resin; Water
from Sherwin-Williams Protective & Marine Coatings
DRY FALLOUT SPRAY EG-SHEL WHITE is a fast drying alkyd white paint for interior use. Overspray dries to a removable dust within eight feet @ 77 °F and 50% relative humidity. Eight foot dry fallout. 86% light reflectance. High hiding. Easy cleanup. Interior use. RECOMMENDED USAGE. For use over... [See More]
- Type: Paint
- Substrate: Aluminum; Concrete; Steel; Wood; Other; Galvanizing, Drywall, Iron
- Cure / Setting Technology: Film Drying
- Coating Material: Alkyd; Resin
from Dryvit UK
An acrylic stain used in conjunction with Drytex Wood to give a natural wood effect appearance. [See More]
- Type: Coating; Paint; Stain
- Coating Material: Acrylic; Resin
- Cure / Setting Technology: Film Drying
- Form: Liquid
from PARA Paints
Product Code: P01941. Product Line: Professionnal Precision. Product Function: Interior Paints. Environment: Interior. Product Base: Water-based (latex). Product Use: Walls. Product Finish: Flat. Flat: Flat sheens are ideal for low-traffic areas: dining rooms, master bedrooms. They provide a... [See More]
- Type: Paint
- Location / Orientation: Exterior
from Sherwin-Williams
Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings. A comprehensive line-up of high-performance coatings... [See More]
- Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
- Substrate: Concrete; Metallic; Plastic; Wood
- Cure / Setting Technology: Film Drying
- Coating Material: Acrylic; Alkyd; Resin
from Chase Products Co.
Champion Sprayon ® Field Marking Paint is designed for use on grass, dirt and other unpaved surfaces. The discharge valve sprays only in a downward position. The universal tip fits all machines. Use it with a Champion Sprayon Paint Striper. Stripes 600-800 linear feet. Now toluene free; won't... [See More]
- Type: Paint
- Coating Material: Water
- Substrate: Asphalt; Concrete; Other; Grass, Dirt
- Operating Temperature: 40 to 90
from Rust-Oleum Corporation
High heat resistance, two coat system for exterior heat exposure conditions [See More]
- Type: Coating; Paint; Base Coat
- Substrate: Metallic; Steel
- Cure / Setting Technology: Film Drying
- Coating Material: Metal Filled; Resin; Silicone; Zinc
from Sherwin-Williams Protective & Marine Coatings
ACROLON ULTRA is a high performance, high gloss acrylic polyurethane. It is specifically designed to provide long term UV protection for high visibility structures. Exceptional long term color and gloss retention. Excellent resistance to corrosion and weathering. Chemical resistant. Suitable for use... [See More]
- Type: Coating; Paint; Sealer; Polyurethane
- Form: Liquid
- Cure / Setting Technology: Film Drying
- Dispensing Method: Brush / Roll-on; Sprayable
from Dryvit UK
100% acrylic-based finish with multi-colored quartz aggregates. [See More]
- Type: Coating; Paint
- Coating Material: Acrylic; Resin
- Cure / Setting Technology: Film Drying
- Form: Liquid
from PARA Paints
Product Code: P05502. Product Line: Ultra. Product Function: Specialty Products. Environment: Interior & Exterior. Product Base: Oil-based (alkyd). Product Use: Floors. Product Finish: Gloss. Gloss: Gloss sheens offer a smooth finish that is highly reflective. These sheens are very scrubbable, and... [See More]
- Type: Paint
- Location / Orientation: Exterior
from Sherwin-Williams
Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings. A comprehensive line-up of high-performance coatings... [See More]
- Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
- Substrate: Concrete; Metallic; Plastic; Wood
- Cure / Setting Technology: Film Drying
- Coating Material: Acrylic; Alkyd; Resin
from Chase Products Co.
Champion Sprayon ® Field Marking Paint is designed for use on grass, dirt and other unpaved surfaces. The discharge valve sprays only in a downward position. The universal tip fits all machines. Use it with a Champion Sprayon Paint Striper. Stripes 600-800 linear feet. Now toluene free; won't... [See More]
- Type: Paint
- Coating Material: Water
- Substrate: Asphalt; Concrete; Other; Grass, Dirt
- Operating Temperature: 40 to 90
from Rust-Oleum Corporation
Modified silicone aluminum & colored finishes, high heat exposed surfaces [See More]
- Type: Coating; Paint; Primer (optional feature); Clear Coat (optional feature)
- Substrate: Metallic; Steel
- Cure / Setting Technology: Film Drying
- Coating Material: Aluminum; Metal Filled; Resin; Silicone
from Sherwin-Williams Protective & Marine Coatings
Hotline ® LATEX TRAFFIC PAINTS are very fast drying paints for use in marking parking lots, airports, and roads. TM2152 and TM2153 may be applied ambient airless or conventional, or may be heated for even faster dry. TM2152 and TM2153 conform to current VOC regulations and to the requirements... [See More]
- Type: Paint; Marking Material
- Substrate: Asphalt; Concrete
- Cure / Setting Technology: Film Drying
- Coating Material: Acrylic; Resin; Water
from Dryvit UK
A premixed, 100% acrylic-based finish designed to replicate the appearance of limestone blocks. [See More]
- Type: Coating; Paint
- Coating Material: Acrylic; Resin
- Cure / Setting Technology: Film Drying
- Form: Liquid
from PARA Paints
Product Code: P07002. Product Line: Ultra. Product Function: Exterior Paints. Environment: Exterior. Product Base: Water-based (latex). Product Use: Walls. Product Finish: Velvet. Velvet: Velvet sheens provide better scrubbability than flat paints, providing a nice balance between washability and... [See More]
- Type: Paint
- Location / Orientation: Exterior
from Sherwin-Williams
Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats. A wide variety of stains and sealers for... [See More]
- Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
- Substrate: Concrete; Metallic; Plastic; Wood
- Cure / Setting Technology: Film Drying
- Coating Material: Acrylic; Alkyd; Resin
from Chase Products Co.
Champion Sprayon ® Field Marking Paint is designed for use on grass, dirt and other unpaved surfaces. The discharge valve sprays only in a downward position. The universal tip fits all machines. Use it with a Champion Sprayon Paint Striper. Stripes 600-800 linear feet. Now toluene free; won't... [See More]
- Type: Paint
- Coating Material: Water
- Substrate: Asphalt; Concrete; Other; Grass, Dirt
- Operating Temperature: 40 to 90
from Rust-Oleum Corporation
15 oz Aerosol; Safety Blue; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum [See More]
- Type: Coating; Paint; Enamel
- Substrate: Aluminum; Metallic; Steel
- Cure / Setting Technology: Film Drying
- Operating Temperature: ? to 200
from Sherwin-Williams Protective & Marine Coatings
INDUSTRIAL ALUMINUM PAINT is an economical, one-package, interior / exterior, general purpose, leafing aluminum paint which produces a chrome-like uniform appearance and provides heat resistance up to 400 °F. Ultraviolet light resistant. Long term protection against weathering and moisture. Heat... [See More]
- Type: Paint
- Substrate: Aluminum; Concrete; Steel; Other; Iron, Galvanizing
- Cure / Setting Technology: Film Drying
- Coating Material: Alkyd; Aluminum; Metal Filled; Resin
from Dryvit UK
Architectural finish in the look of brick, stone, slate and tile for vertical surfaces. [See More]
- Type: Coating; Paint
- Coating Material: Resin
- Cure / Setting Technology: Film Drying
- Form: Liquid
from PARA Paints
Product Code: P07003. Product Line: Ultra. Product Function: Exterior Paints. Environment: Exterior. Product Base: Water-based (latex). Product Use: Walls. Product Finish: Velvet. Velvet: Velvet sheens provide better scrubbability than flat paints, providing a nice balance between washability and... [See More]
- Type: Paint
- Location / Orientation: Exterior
from Sherwin-Williams
Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats. A wide variety of stains and sealers for... [See More]
- Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
- Substrate: Concrete; Metallic; Plastic; Wood
- Cure / Setting Technology: Film Drying
- Coating Material: Acrylic; Alkyd; Resin
from Chase Products Co.
Champion Sprayon ® Field Marking Paint is designed for use on grass, dirt and other unpaved surfaces. The discharge valve sprays only in a downward position. The universal tip fits all machines. Use it with a Champion Sprayon Paint Striper. Stripes 600-800 linear feet. Now toluene free; won't... [See More]
- Type: Paint
- Coating Material: Water
- Substrate: Asphalt; Concrete; Other; Grass, Dirt
- Operating Temperature: 40 to 90
from Rust-Oleum Corporation
15 oz Aerosol; Safety Yellow; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum [See More]
- Type: Coating; Paint; Enamel
- Substrate: Aluminum; Metallic; Steel
- Cure / Setting Technology: Film Drying
- Operating Temperature: ? to 200
from Sherwin-Williams Protective & Marine Coatings
MACROPOXY 646 MR is a high build, fast drying epoxy designed to protect steel and resist mildew in industrial exposures. It is ideal for maintenance painting and fabrication shop applications. The product ’s high build properties ensure adequate protection of sharp edges, corners, and welds. [See More]
- Type: Coating; Paint
- Substrate: Steel
- Cure / Setting Technology: Film Drying
- Coating Material: Epoxy; Resin
from Dryvit UK
Exterior and interior quartz aggregate finish. [See More]
- Type: Coating; Paint
- Coating Material: Resin
- Cure / Setting Technology: Film Drying
- Form: Liquid
from PARA Paints
Product Code: P07004. Product Line: Ultra. Product Function: Exterior Paints. Environment: Exterior. Product Base: Water-based (latex). Product Use: Walls. Product Finish: Velvet. Velvet: Velvet sheens provide better scrubbability than flat paints, providing a nice balance between washability and... [See More]
- Type: Paint
- Location / Orientation: Exterior
from Sherwin-Williams
Paint. Highly durable, high quality coatings designed for superior performance on all exterior substrates. Our low-temp formulas let you expand your season. Primers. Get beautiful, long-lasting results for your exterior surfaces. Primers "anchor" finish coats, level uneven areas, seal porous... [See More]
- Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
- Substrate: Concrete; Metallic; Plastic; Wood
- Cure / Setting Technology: Film Drying
- Coating Material: Acrylic; Alkyd; Resin
from Chase Products Co.
Champion Sprayon ® Inverted Paint can be used for handheld applications (accurate marking 5 ” to 12 ” above the ground), or with a Champion Sprayon Long or Short Wand. Spray on asphalt, concrete or other paved surfaces, or on dirt, grass or gravel. Lasts 4-6 months, depending upon... [See More]
- Type: Paint
- Coating Material: Water
- Substrate: Asphalt; Concrete; Other; Grass, Dirt
- Operating Temperature: 40 to 90
from Rust-Oleum Corporation
15 oz, Aerosol Can; Red; Used with V2100 System Enamel Aerosol; for Corrosion Protection; Used on rusted, bare, or previously painted metal; Fast Dry; Temperatures up to 200°F; Enamel Primer [See More]
- Type: Coating; Paint; Enamel
- Substrate: Aluminum; Metallic; Steel
- Cure / Setting Technology: Film Drying
- Operating Temperature: ? to 200
from Sherwin-Williams Protective & Marine Coatings
DRY FALL FLAT is a modified alkyd paint for interior use. Overspray dries to a removable dust within eight feet @ 77 °F and 50% relative humidity. High light reflectance, White. High hiding. Flash rust resistant. Eight foot dry fallout. Easy clean up. Interior use. RECOMMENDED USAGE. For use... [See More]
- Type: Paint
- Substrate: Aluminum; Concrete; Steel; Wood; Other; Galvanizing, Drywall, Iron
- Cure / Setting Technology: Film Drying
- Coating Material: Alkyd; Resin
from Dryvit UK
Flexible, elastomeric exterior finish. [See More]
- Type: Coating; Paint
- Coating Material: Resin; Rubber
- Cure / Setting Technology: Film Drying
- Form: Liquid
from PARA Paints
Product Code: P07005. Product Line: Ultra. Product Function: Exterior Paints. Environment: Exterior. Product Base: Water-based (latex). Product Use: Walls. Product Finish: Velvet. Velvet: Velvet sheens provide better scrubbability than flat paints, providing a nice balance between washability and... [See More]
- Type: Paint
- Location / Orientation: Exterior
from Sherwin-Williams
Paint. A critical step for any painting project is choosing the right paint. Thanks to today's improved coatings and applicators, even first-time painters can achieve professional-quality results. Primers. Get the beautiful, long-lasting results you expect. Primers "anchor" finish coats, level... [See More]
- Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
- Substrate: Concrete; Metallic; Plastic; Wood
- Cure / Setting Technology: Film Drying
- Coating Material: Acrylic; Alkyd; Resin
from Chase Products Co.
Champion Sprayon ® Inverted Paint can be used for handheld applications (accurate marking 5 ” to 12 ” above the ground), or with a Champion Sprayon Long or Short Wand. Spray on asphalt, concrete or other paved surfaces, or on dirt, grass or gravel. Lasts 4-6 months, depending upon... [See More]
- Type: Paint
- Coating Material: Water
- Substrate: Asphalt; Concrete; Other; Grass, Dirt
- Operating Temperature: 40 to 90
from Rust-Oleum Corporation
15 oz Aerosol; Flat Black; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum [See More]
- Type: Coating; Paint; Enamel
- Substrate: Aluminum; Metallic; Steel
- Cure / Setting Technology: Film Drying
- Operating Temperature: ? to 200
from Sherwin-Williams Protective & Marine Coatings
ProMar ® ALKYD FAST DRY ZONE MARKING PAINT is a fast drying, medium oil alkyd in two colors, white and yellow, conforming to U.S. Bureau of Public Roads colors. Quick drying. High visibility colors. Ready to use. Durable. RECOMMENDED USAGE. For asphalt, concrete, brick, and other surfaced... [See More]
- Type: Coating; Paint; Marking Material
- Substrate: Asphalt; Concrete
- Cure / Setting Technology: Film Drying
- Coating Material: Alkyd; Resin
from Dryvit UK
Interior/exterior acrylic PMR coating in standard and custom colours. Dryvit ’s exterior coatings have been formulated to outperform traditional exterior paints. Based on high performance acrylic and silicone technologies these finishes are the ideal solution for refurbishment or new build. [See More]
- Type: Coating; Paint
- Substrate: Concrete; Metallic; Wood; Other; Stucco and Acrylic-Based Textured Finishes
- Cure / Setting Technology: Film Drying
- Coating Material: Acrylic; Resin
from PARA Paints
Product Code: P07041. Product Line: Ultra. Product Function: Exterior Paints. Environment: Exterior. Product Base: Water-based (latex). Product Use: Walls. Product Finish: Velvet. Velvet: Velvet sheens provide better scrubbability than flat paints, providing a nice balance between washability and... [See More]
- Type: Paint
- Location / Orientation: Exterior
from Sherwin-Williams
Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings. A comprehensive line-up of high-performance coatings... [See More]
- Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
- Substrate: Concrete; Metallic; Plastic; Wood
- Cure / Setting Technology: Film Drying
- Coating Material: Acrylic; Alkyd; Resin
from Chase Products Co.
Champion Sprayon ® Inverted Paint can be used for handheld applications (accurate marking 5 ” to 12 ” above the ground), or with a Champion Sprayon Long or Short Wand. Spray on asphalt, concrete or other paved surfaces, or on dirt, grass or gravel. Lasts 4-6 months, depending upon... [See More]
- Type: Paint
- Coating Material: Water
- Substrate: Asphalt; Concrete; Other; Grass, Dirt
- Operating Temperature: 40 to 90
from Rust-Oleum Corporation
15 oz Aerosol; Gloss Black; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum [See More]
- Type: Coating; Paint; Enamel
- Substrate: Aluminum; Metallic; Steel
- Cure / Setting Technology: Film Drying
- Operating Temperature: ? to 200
from Sherwin-Williams Protective & Marine Coatings
ProMar ° VOC Compliant Acrylic Copolymer Traffic Paint is a conventional dry (non-heat applied) acetone based paint. Acetone, as the main solvent, has Exempt Status under Federal law and does not contribute harmful VOC °s. ProMart ° VOC Compliant Acrylic Traffic Paint is 100% acrylic,... [See More]
- Type: Coating; Paint; Marking Material
- Coating Material: Acrylic; Resin; Acetone-Based
- Substrate: Asphalt; Concrete
- Thickness: 0.0150
from Dryvit UK
A coating used over Dryvit finishes that gives a pearlescent (metallic) appearance. [See More]
- Type: Coating; Paint
- Coating Material: Resin
- Cure / Setting Technology: Film Drying
- Form: Liquid
from PARA Paints
Product Code: P07300. Product Line: Ultra. Product Function: Exterior Paints. Environment: Exterior. Product Base: Water-based (latex). Product Use: Doors & Trim. Product Finish: Semi-gloss. Semi-gloss: Semi-gloss sheens have a slightly glossy appearance that is not as highly reflective as that of... [See More]
- Type: Paint
- Location / Orientation: Exterior
from Sherwin-Williams
Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats. A wide variety of stains and sealers for... [See More]
- Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
- Substrate: Concrete; Metallic; Plastic; Wood
- Cure / Setting Technology: Film Drying
- Coating Material: Acrylic; Alkyd; Resin
from Chase Products Co.
Champion Sprayon ® Inverted Paint can be used for handheld applications (accurate marking 5 ” to 12 ” above the ground), or with a Champion Sprayon Long or Short Wand. Spray on asphalt, concrete or other paved surfaces, or on dirt, grass or gravel. Lasts 4-6 months, depending upon... [See More]
- Type: Paint
- Coating Material: Water
- Substrate: Asphalt; Concrete; Other; Grass, Dirt
- Operating Temperature: 40 to 90
from Rust-Oleum Corporation
15 oz Aerosol Can; Gray; Used with V2100 System Enamel Aerosol; for Corrosion Protection; Used on rusted, bare, or previously painted metal; Fast Dry; Temperatures up to 200°F; Enamel Primer [See More]
- Type: Coating; Paint; Enamel
- Substrate: Aluminum; Metallic; Steel
- Cure / Setting Technology: Film Drying
- Operating Temperature: ? to 200
from Sherwin-Williams Protective & Marine Coatings
Setfast ® ACRYLIC AISLE MARKING PAINT is a conventional dry, industrial grade, water based acrylic product available in white and lead free yellow. Designed for use on interior factories, warehouses, etc., where floor markings are necessary to designate boundaries of aisles, stalls, or storage... [See More]
- Type: Coating; Paint; Marking Material
- Substrate: Asphalt; Concrete
- Cure / Setting Technology: Film Drying
- Coating Material: Acrylic; Resin; Water
from Dryvit UK
Ready to use polymer modified cementitious renders, used to create a brick effect finish. [See More]
- Type: Coating; Paint
- Coating Material: Resin
- Cure / Setting Technology: Film Drying
- Form: Cement
from PARA Paints
Product Code: P07502. Product Line: Ultra. Product Function: Exterior Paints. Environment: Exterior. Product Base: Water-based (latex). Product Use: Doors & Trim. Product Finish: Semi-gloss. Semi-gloss: Semi-gloss sheens have a slightly glossy appearance that is not as highly reflective as that of... [See More]
- Type: Paint
- Location / Orientation: Exterior
from Chase Products Co.
Champion Sprayon ® Inverted Paint can be used for handheld applications (accurate marking 5 ” to 12 ” above the ground), or with a Champion Sprayon Long or Short Wand. Spray on asphalt, concrete or other paved surfaces, or on dirt, grass or gravel. Lasts 4-6 months, depending upon... [See More]
- Type: Paint
- Coating Material: Water
- Substrate: Asphalt; Concrete; Other; Grass, Dirt
- Operating Temperature: 40 to 90
from Rust-Oleum Corporation
15 oz Aerosol; Dark Machine Gray; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum [See More]
- Type: Coating; Paint; Enamel
- Substrate: Aluminum; Metallic; Steel
- Cure / Setting Technology: Film Drying
- Operating Temperature: ? to 200
from Sherwin-Williams Protective & Marine Coatings
SETFAST ® Acrylic Zone Marking Paint is a conventional dry (non-heat applied) solvent based paint. It offers the following outstanding properties: Fast dry and hardness development. Excellent dirt pick-up resistance. High durability on concrete and asphalt surfaces. RECOMMENDED USAGE. SETFAST... [See More]
- Type: Coating; Paint; Marking Material
- Substrate: Asphalt; Concrete
- Cure / Setting Technology: Film Drying
- Coating Material: Acrylic; Resin; Solvent
from Dryvit UK
Polymer modified cementitious render and acrylic stain used to create a wood effect finish. [See More]
- Type: Coating; Paint; Stain
- Coating Material: Resin
- Cure / Setting Technology: Film Drying
- Form: Cement
from PARA Paints
Product Code: P07503. Product Line: Ultra. Product Function: Exterior Paints. Environment: Exterior. Product Base: Water-based (latex). Product Use: Doors & Trim. Product Finish: Semi-gloss. Semi-gloss: Semi-gloss sheens have a slightly glossy appearance that is not as highly reflective as that of... [See More]
- Type: Paint
- Location / Orientation: Exterior
from Chase Products Co.
Champion Sprayon ® Inverted Paint can be used for handheld applications (accurate marking 5 ” to 12 ” above the ground), or with a Champion Sprayon Long or Short Wand. Spray on asphalt, concrete or other paved surfaces, or on dirt, grass or gravel. Lasts 4-6 months, depending upon... [See More]
- Type: Paint
- Coating Material: Water
- Substrate: Asphalt; Concrete; Other; Grass, Dirt
- Operating Temperature: 40 to 90
from Rust-Oleum Corporation
15 oz Aerosol; Gloss White; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum [See More]
- Type: Coating; Paint; Enamel
- Substrate: Aluminum; Metallic; Steel
- Cure / Setting Technology: Film Drying
- Operating Temperature: ? to 200
from Sherwin-Williams Protective & Marine Coatings
Setfast ® PREMIUM ALKYD ZONE MARKING PAINT is a conventional dry (non-heat applied) solvent based zone marking paint. Abrasion resistant. Fast dry. High visibility. Glass beads can be added for making reflective markings. RECOMMENDED USAGE. Setfast ® Premium Alkyd has been developed for... [See More]
- Type: Coating; Paint; Marking Material
- Substrate: Asphalt; Concrete
- Cure / Setting Technology: Film Drying
- Coating Material: Alkyd; Resin; Solvent
from Dryvit UK
Silicone facade paint. Dryvit ’s exterior coatings have been formulated to outperform traditional exterior paints. Based on high performance acrylic and silicone technologies these finishes are the ideal solution for refurbishment or new build. They are compatible with our texture finishes and... [See More]
- Type: Coating; Paint
- Substrate: Other; Mineral Substrates
- Cure / Setting Technology: Film Drying
- Coating Material: Resin; Silicone
from PARA Paints
Product Code: P07504. Product Line: Ultra. Product Function: Exterior Paints. Environment: Exterior. Product Base: Water-based (latex). Product Use: Doors & Trim. Product Finish: Semi-gloss. Semi-gloss: Semi-gloss sheens have a slightly glossy appearance that is not as highly reflective as that of... [See More]
- Type: Paint
- Location / Orientation: Exterior
from Chase Products Co.
Champion Sprayon ® Inverted Paint can be used for handheld applications (accurate marking 5 ” to 12 ” above the ground), or with a Champion Sprayon Long or Short Wand. Spray on asphalt, concrete or other paved surfaces, or on dirt, grass or gravel. Lasts 4-6 months, depending upon... [See More]
- Type: Paint
- Coating Material: Water
- Substrate: Asphalt; Concrete; Other; Grass, Dirt
- Operating Temperature: 40 to 90
from Rust-Oleum Corporation
Fast drying, multi-purpose, modified-alkyd enamel aerosol, indoor/outdoor [See More]
- Type: Coating; Paint; Enamel; Base Coat
- Substrate: Metallic; Steel
- Cure / Setting Technology: Film Drying
- Coating Material: Alkyd; Resin
from Sherwin-Williams Protective & Marine Coatings
Setfast ® LOW VOC ACRYLIC TRAFFIC MARKING PAINT is a conventional dry (non-heat applied) acetone based paint. Acetone, as the main solvent, has Exempt Status under Federal law and does not contribute harmful VOCs. This is 100% acrylic, which offers the following outstanding properties: Faster... [See More]
- Type: Coating; Paint; Marking Material
- Substrate: Asphalt; Concrete
- Cure / Setting Technology: Film Drying
- Coating Material: Acrylic; Resin; Solvent; Acetone-Based
from Dryvit UK
Proprietary, silicone-based nanotechnology coating that promotes hydrophobicity enhancing reduced dirt pick up properties. Dryvit ’s exterior coatings have been formulated to outperform traditional exterior paints. Based on high performance acrylic and silicone technologies these finishes are... [See More]
- Type: Coating; Paint
- Coating Material: Resin; Silicone
- Cure / Setting Technology: Film Drying
- Form: Liquid
from PARA Paints
Product Code: P07505. Product Line: Ultra. Product Function: Exterior Paints. Environment: Exterior. Product Base: Water-based (latex). Product Use: Doors & Trim. Product Finish: Semi-gloss. Semi-gloss: Semi-gloss sheens have a slightly glossy appearance that is not as highly reflective as that of... [See More]
- Type: Paint
- Location / Orientation: Exterior
from Chase Products Co.
Champion Sprayon ® Inverted Paint can be used for handheld applications (accurate marking 5 ” to 12 ” above the ground), or with a Champion Sprayon Long or Short Wand. Spray on asphalt, concrete or other paved surfaces, or on dirt, grass or gravel. Lasts 4-6 months, depending upon... [See More]
- Type: Paint
- Coating Material: Water
- Substrate: Asphalt; Concrete; Other; Grass, Dirt
- Operating Temperature: 40 to 90
from Rust-Oleum Corporation
12 oz Aerosol Can; Safety Blue; 12 min to Tack-free Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; Premium brand from Rustoleum; Multipurpose Paint [See More]
- Type: Coating; Paint; Enamel
- Substrate: Aluminum; Metallic; Steel
- Cure / Setting Technology: Film Drying
- Operating Temperature: ? to 200
from Sherwin-Williams Protective & Marine Coatings
Silver-Brite ® ALUMINUM PAINT is a superior quality, one package, interior/exterior, general purpose aluminum paint formulated with 325-mesh leafing aluminum pigment, petroleum resin, and select oils producing a chrome-like uniform appearance. For service temperatures up to 400 °F. Resists... [See More]
- Type: Paint
- Substrate: Aluminum; Concrete; Metallic; Steel; Other; Iron, Galvanizing
- Cure / Setting Technology: Film Drying
- Coating Material: Alkyd; Aluminum; Metal Filled; Resin; Petroleum Resin & Select Oils
from Dryvit UK
A tintable acrylic stain that can be applied to acrylic or elastomeric finishes, providing an 'old world' or 'antique' look. [See More]
- Type: Coating; Paint; Stain
- Coating Material: Acrylic; Resin
- Cure / Setting Technology: Film Drying
- Form: Liquid
from PARA Paints
Product Code: P07541. Product Line: Ultra. Product Function: Exterior Paints. Environment: Exterior. Product Base: Water-based (latex). Product Use: Doors & Trim. Product Finish: Semi-gloss. Semi-gloss: Semi-gloss sheens have a slightly glossy appearance that is not as highly reflective as that of... [See More]
- Type: Paint
- Location / Orientation: Exterior
from Chase Products Co.
Champion Sprayon ® Inverted Paint can be used for handheld applications (accurate marking 5 ” to 12 ” above the ground), or with a Champion Sprayon Long or Short Wand. Spray on asphalt, concrete or other paved surfaces, or on dirt, grass or gravel. Lasts 4-6 months, depending upon... [See More]
- Type: Paint
- Coating Material: Water
- Substrate: Asphalt; Concrete; Other; Grass, Dirt
- Operating Temperature: 40 to 90
from Rust-Oleum Corporation
12 oz, Aerosol Can; Gray Primer; Used with 1600 System Enamel Aerosol; Provides a solid base for adhesion of topcoat; Wet or dry Sandable; Use on wood, metal, masonry, etc.; Fast Dry; Temperatures up to 200°F; Enamel Primer [See More]
- Type: Coating; Paint; Enamel
- Substrate: Aluminum; Concrete; Metallic; Steel; Wood
- Cure / Setting Technology: Film Drying
- Operating Temperature: ? to 200
from Sherwin-Williams Protective & Marine Coatings
Silver-Brite ® HEAVY DUTY RUST RESISTANT ALUMINUM PAINT is a superior quality, one package, interior/exterior aluminum paint formulated with 325 mesh leafing aluminum pigment to give excellent rust inhibition and heat resistance up to 400 °F. Excellent weathering characteristics. Maintains... [See More]
- Type: Paint
- Substrate: Aluminum; Concrete; Metallic; Steel; Other; Iron, Galvanizing
- Cure / Setting Technology: Film Drying
- Coating Material: Alkyd; Aluminum; Metal Filled; Resin
from Dryvit UK
A trowel-applied stone finish that simulates cut stone and granite. [See More]
- Type: Coating; Paint
- Coating Material: Resin
- Cure / Setting Technology: Film Drying
- Form: Liquid
from PARA Paints
Product Code: P09405. Product Line: Premium. Product Function: Interior Paints. Environment: Interior. Product Base: Water-based (latex). Product Use: Walls. Product Finish: Eggshell. Eggshell: Eggshell sheens provide better scrubbability than flat sheens, providing a nice balance between... [See More]
- Type: Paint
- Location / Orientation: Exterior
from Rust-Oleum Corporation
Low VOC, water based acrylic finish, indoor/outdoor use, gloss retention [See More]
- Type: Paint; Enamel
- Substrate: Aluminum; Concrete; Metallic; Steel
- Cure / Setting Technology: Film Drying
- Coating Material: Acrylic; Resin; Water
from Sherwin-Williams Protective & Marine Coatings
Silver-Brite ® HI-HEAT SILICONE ALKYD ALUMINUM PAINT is a heat cured, interior/exterior, ready mixed, silicone resin, modified with an alkyd and reinforced with 325-mesh extra fine aluminum flakes. For service temperatures between 500 °F - 1000 °F. Heat reflective. Resists... [See More]
- Type: Paint
- Substrate: Aluminum; Metallic; Steel; Other; Iron
- Cure / Setting Technology: Film Drying; Thermoset
- Coating Material: Alkyd; Aluminum; Metal Filled; Resin; Silicone; 325-Mesh Extra Fine Aluminum Flakes
from Dryvit UK
Flexible, waterproof elastomeric exterior coating. Dryvit ’s exterior coatings have been formulated to outperform traditional exterior paints. Based on high performance acrylic and silicone technologies these finishes are the ideal solution for refurbishment or new build. They are compatible... [See More]
- Type: Coating; Paint
- Substrate: Concrete; Other; EIFS and Stucco Substrates
- Cure / Setting Technology: Film Drying
- Coating Material: Resin; Rubber
from PARA Paints
Product Code: P0DS02. Product Line: Timbercare. Product Function: Stains. Environment: Exterior. Product Base: Oil-based (alkyd). Product Use: Wood. Product Finish: Solid. Solid: Solid finishes provide an opaque finish which hides the grain of wood, but allows the texture to show through. This... [See More]
- Type: Paint
- Location / Orientation: Exterior
from Rust-Oleum Corporation
General purpose modified alkyd primer designed for interior or exterior use [See More]
- Type: Paint; Enamel; Base Coat
- Substrate: Aluminum; Metallic; Steel
- Cure / Setting Technology: Film Drying
- Coating Material: Alkyd; Resin
from Sherwin-Williams Protective & Marine Coatings
Silver-Brite ® HI-HEAT RESISTING ALUMINUM PAINT is a ready-to-use high heat resisting paint for interior exposures providing heat resistance up to 700 °F. Heat reflective. Maintains "Sheen". Resists discoloration. RECOMMENDED USAGE. For use over prepared steel surfaces in normal and high... [See More]
- Type: Paint
- Substrate: Aluminum; Metallic; Steel; Other; Iron
- Cure / Setting Technology: Film Drying
- Coating Material: Alkyd; Aluminum; Metal Filled; Resin
from PARA Paints
Product Code: P0WS02. Product Line: Timbercare. Product Function: Stains. Environment: Exterior. Product Base: Water-based (latex). Product Use: Wood. Product Finish: Solid. Solid: Solid finishes provide an opaque finish which hides the grain of wood, but allows the texture to show through. This... [See More]
- Type: Paint
- Location / Orientation: Exterior
from Rust-Oleum Corporation
Two component, polyester polyurethane, high gloss, two available activators [See More]
- Type: Coating; Paint; Clear Coat
- Substrate: Metallic; Steel
- Cure / Setting Technology: Multicomponent
- Coating Material: Polyurethane; Resin
from Sherwin-Williams Protective & Marine Coatings
SUPER Save-Lite ® DRY FALL is a modified alkyd, intense white paint for interior use. Overspray dries to a removable dust within eight feet @ 77 °F and 50% relative humidity. High hiding. High light reflectance - 83%. Eight foot dry fallout. Suitable for use in USDA inspected facilities. [See More]
- Type: Paint
- Substrate: Aluminum; Concrete; Metallic; Steel; Wood; Other; Iron, Galvanizing
- Cure / Setting Technology: Film Drying
- Coating Material: Alkyd; Resin
from PARA Paints
Product Code: P0WS03. Product Line: Timbercare. Product Function: Stains. Environment: Exterior. Product Base: Water-based (latex). Product Use: Wood. Product Finish: Solid. Solid: Solid finishes provide an opaque finish which hides the grain of wood, but allows the texture to show through. This... [See More]
- Type: Paint
- Location / Orientation: Exterior
from Rust-Oleum Corporation
Two component, aliphatic acrylic polyurethane finish, high gloss enamel [See More]
- Type: Paint; Enamel; Clear Coat
- Substrate: Aluminum; Metallic; Steel
- Cure / Setting Technology: Multicomponent
- Coating Material: Acrylic; Polyurethane; Resin
from Sherwin-Williams Protective & Marine Coatings
WATERBASED INDUSTRIAL ENAMEL is a proprietary technology, one-component, acrylic-modified alkyd with outstanding exterior performance properties. Outstanding exterior durability. High Gloss. Flash rust/early rust resistant. Fast dry. Early moisture resistant. Low odor. HAPS free. Water clean up. Low... [See More]
- Type: Paint; Enamel
- Substrate: Aluminum; Concrete; Metallic; Steel; Other; Iron, Galvanizing
- Cure / Setting Technology: Thermoset
- Coating Material: Acrylic; Alkyd; Resin; Water
from PARA Paints
Product Code: P0WS05. Product Line: Timbercare. Product Function: Stains. Environment: Exterior. Product Base: Water-based (latex). Product Use: Wood. Product Finish: Solid. Solid: Solid finishes provide an opaque finish which hides the grain of wood, but allows the texture to show through. This... [See More]
- Type: Paint
- Location / Orientation: Exterior
from Rust-Oleum Corporation
Low VOC, fast dry, direct-to-metal, water based acrylic high gloss enamel [See More]
- Type: Paint; Enamel
- Substrate: Aluminum; Concrete; Metallic; Steel
- Cure / Setting Technology: Film Drying
- Coating Material: Acrylic; Resin; Water
from PARA Paints
Product Code: P0WS21. Product Line: Timbercare. Product Function: Stains. Environment: Exterior. Product Base: Water-based (latex). Product Use: Wood. Product Finish: Solid. Solid: Solid finishes provide an opaque finish which hides the grain of wood, but allows the texture to show through. This... [See More]
- Type: Paint
- Location / Orientation: Exterior
from Rust-Oleum Corporation
Low odor, two component, polyamine cured water based epoxy coating [See More]
- Type: Coating; Paint
- Substrate: Aluminum; Concrete; Metallic; Steel
- Cure / Setting Technology: Multicomponent
- Coating Material: Epoxy; Resin; Water
from PARA Paints
Product Code: P0WS34. Product Line: Timbercare. Product Function: Stains. Environment: Exterior. Product Base: Water-based (latex). Product Use: Wood. Product Finish: Solid. Solid: Solid finishes provide an opaque finish which hides the grain of wood, but allows the texture to show through. This... [See More]
- Type: Paint
- Location / Orientation: Exterior
from Rust-Oleum Corporation
Fast drying, low VOC, water-based acrylic copolymer, indoor/outdoor use [See More]
- Type: Paint; Enamel
- Substrate: Aluminum; Concrete; Metallic; Steel
- Cure / Setting Technology: Film Drying
- Coating Material: Acrylic; Resin; Water
from PARA Paints
Product Code: P0WS48. Product Line: Timbercare. Product Function: Stains. Environment: Exterior. Product Base: Water-based (latex). Product Use: Wood. Product Finish: Solid. Solid: Solid finishes provide an opaque finish which hides the grain of wood, but allows the texture to show through. This... [See More]
- Type: Paint
- Location / Orientation: Exterior
from Rust-Oleum Corporation
Industrial food and beverage coating, prevents mold & mildew growth [See More]
- Type: Coating; Paint
- Substrate: Metallic; Steel
- Cure / Setting Technology: Film Drying
- Coating Material: Alkyd; Resin
from PARA Paints
Product Code: P0WS64. Product Line: Timbercare. Product Function: Stains. Environment: Exterior. Product Base: Water-based (latex). Product Use: Wood. Product Finish: Solid. Solid: Solid finishes provide an opaque finish which hides the grain of wood, but allows the texture to show through. This... [See More]
- Type: Paint
- Location / Orientation: Exterior
from Rust-Oleum Corporation
Multi-surface sandable primer, zero VOC, zero HAP, single component [See More]
- Type: Coating; Paint; Primer
- Substrate: Aluminum; Concrete; Metallic; Steel; Wood
- Cure / Setting Technology: Film Drying
- Coating Material: Acrylic; Resin; Water
from PARA Paints
Product Code: P02498. Product Line: Professionnal Precision. Product Function: Primers. Environment: Interior & Exterior. Product Base: Water-based (latex). Product Use: Primer. Product Finish: Primer:Primers are used on surfaces prior to top coating to provide added adhesion, protection, and... [See More]
- Type: Paint
- Location / Orientation: Interior
from Rust-Oleum Corporation
Industrial performance, zero VOC, zero HAP, odorless, two component [See More]
- Type: Coating; Paint; Enamel; Base Coat
- Substrate: Concrete
- Cure / Setting Technology: Multicomponent
- Coating Material: Epoxy; Resin; Water
from PARA Paints
SKU. 888. Brand. Specialty. Tint bases available. No. Sheen. Primer. Product Use. Primer. Base. Latex. Interior. Yes. Exterior. Yes. Features and benefits. * low sheen. * super washable, stain resistant. * ideal for walls of any room, kitchens, bathrooms, doors and trim [See More]
- Type: Paint
- Location / Orientation: Interior