Magnetic Switch Air Cylinders

Description

Magnetic Switch Air Cylinders are devices used to control the movement of pneumatic systems. They incorporate magnetic switches to detect the position of the cylinder, allowing for precise control and automation in various engineering applications.

Working Principle

Magnetic Switch Air Cylinders operate by using magnetic sensors to detect the position of the piston within the cylinder. These sensors, such as reed switches or magnetoresistive sensors, are activated by the magnetic field generated by a magnet attached to the piston. The sensors provide feedback on the piston's position, enabling accurate control of the cylinder's movement. This technology is useful because it allows for non-contact position sensing, reducing wear and tear and increasing the reliability of the system.

Applications

Magnetic Switch Air Cylinders are commonly used in industrial automation for tasks that require precise positioning and control. Specific examples include assembly line automation, where they can control the movement of components, and in packaging machinery, where they ensure accurate placement and sealing of products.

Advantages over other Air Cylinders

Magnetic Switch Air Cylinders offer several advantages over traditional air cylinders. They provide superior position feedback with highly accurate, continuous, and absolute output, which is beneficial for applications requiring precise control. Additionally, they have high shock and vibration tolerance and superior EMI and noise immunity, ensuring trouble-free operation in challenging environments .

Limitations

One limitation of Magnetic Switch Air Cylinders is their dependency on the magnetic field for operation, which can be affected by external magnetic interference. Additionally, the initial cost of integrating magnetic sensors can be higher compared to traditional mechanical limit switches.

Considerations

When considering Magnetic Switch Air Cylinders, it is important to evaluate the initial costs, which may be higher due to the integration of magnetic sensors. However, the operating expenses can be lower due to reduced maintenance needs, as the non-contact nature of magnetic sensing reduces wear and tear. Durability is generally high, but accuracy can be affected by external magnetic fields, so proper shielding and installation are crucial. Replacement and maintenance costs are typically lower due to the reduced mechanical wear.

2 Results
Mini Power Slide -- AGMS-1-1
from AGI - American Grippers Inc.

T-Slot bearing support for the carriage and end plate offers superior load bearing performance throughout the stroke. Compact lightweight unit with built-in air cylinder. Piston seals are U-cup type for long service life. Standard built-in stroke adjustment and stroke lock for precise, repetitive... [See More]

  • Features: Adjustable Stroke; Bumpers (optional feature); Integral Sensor (optional feature); Magnetic Switch; Non-Rotating; Shock Absorbers (optional feature)
  • Rated Load/Force: 15
  • Stroke: 0.0 to 0.5000
  • Operating Pressure: 20 to 120
Mini Power Slide -- AGMS-2-1
from AGI - American Grippers Inc.

T-Slot bearing support for the carriage and end plate offers superior load bearing performance throughout the stroke. Compact lightweight unit with built-in air cylinder. Piston seals are U-cup type for long service life. Standard built-in stroke adjustment and stroke lock for precise, repetitive... [See More]

  • Features: Adjustable Stroke; Bumpers (optional feature); Integral Sensor (optional feature); Magnetic Switch; Non-Rotating; Shock Absorbers (optional feature)
  • Rated Load/Force: 35
  • Stroke: 0.0 to 0.5000
  • Operating Pressure: 30 to 120