Integral Flow Control Air Cylinders

2 Results
Round Line Stainless Steel Air Cylinders -- Compact®
from Compact Automation

Product Description. The Compact ® Round Line Stainless Steel Air Cylinders are manufactured to the highest standards of quality and reliability in a small, durable, and configurable package. Featuring a precision rolled body construction, this line is designed for long life, leak-free, low... [See More]

  • Features: Bumpers; Double-End Rod (optional feature); Home / Limit / Position Switches; Integral Flow Control; Non-Rotating (optional feature); Shock Absorbers (optional feature)
  • Bore Size: 0.3125 to 3
  • Operating Pressure: 250
  • Operating Temperature: -20 to 400
Tierod Hydraulic or Air Cylinder -- NFPA A, AV, HV
from PHD, Inc.

Tom Thumb © Medium Duty Cylinders are available in a wide range of mounting styles and options. All units are of tierod construction and repairable. Available in single or double-acting. Advantages: Wide range of options and sizes makes it fast and easy to select suitable cylinder. [See More]

  • Features: Adjustable Stroke (optional feature); Bumpers; Double-End Rod (optional feature); Holding Brake (optional feature); Integral Flow Control; Magnetic Switch (optional feature); Self-Locking (optional feature)
  • Operating Pressure: 20 to 1500
  • Stroke: 0.2500 to 18
  • Bore Size: 0.7500 to 1.38