Double Air Cylinders
Description
Double air cylinders are pneumatic devices designed to provide linear motion by utilizing compressed air. They feature two ports located at opposite ends of the piston, allowing for the controlled movement of the piston rod in both directions.
Working Principle
Double air cylinders operate by alternating cycles of pressurized air to both sides of the piston. When high-pressure air is directed to one chamber, it pushes the piston rod forward, creating an advance stroke. Conversely, when air is supplied to the opposite chamber, it retracts the piston rod. This bidirectional control allows for precise movement and positioning, making double air cylinders particularly useful in applications requiring both pushing and pulling actions.
Applications
Double air cylinders are extensively used in industrial automation and robotics systems, where precise control of linear motion is essential. They are also employed in material handling applications, such as conveyor systems, and in assembly processes where components need to be accurately positioned or moved. Their ability to provide reversible motion makes them suitable for use as multistage compressors in various industrial settings.
Advantages over other Air Cylinders
Double air cylinders offer more control over movement compared to single-acting cylinders, which rely on a spring or external force for retraction. This enhanced control is achieved through the use of a control system comprising a 2-, 3-, or 4-way position valve, allowing for more complex and precise operations. This makes double air cylinders ideal for applications requiring high accuracy and repeatability.
Limitations
One limitation of double air cylinders is the need for a more complex control system to manage the bidirectional flow of air, which can increase the initial setup cost and complexity. Additionally, they may require more maintenance due to the presence of additional components compared to simpler single-acting cylinders.
Considerations
When considering double air cylinders, it is important to evaluate the initial costs associated with the control system and installation. Operating expenses may be higher due to the need for continuous air supply and potential maintenance of the control valves. However, their durability and accuracy can lead to long-term benefits in applications requiring precise motion control. Replacement and maintenance costs should also be factored in, as the complexity of the system may necessitate more frequent servicing compared to simpler pneumatic solutions.
from RS Components, Ltd.
Festo DFM-12-100-P-A-GF [See More]
- Cylinder Action: Double
- Operating Pressure: 145
- Stroke: 3.94
- Bore Size: 0.4724
from Jergens, Inc.
Jergens Double Acting Cylinders can be used for clamping, holding, positioning, staking, punching, or anywhere that a heavy-duty cylinder is needed. If the cylinder is mounted in the fixture (as opposed to using mounting brackets), the fixture should be bored to between 0.0005" and 0.0010" over the... [See More]
- Cylinder Action: Double
- Rated Load/Force: 9300
- Stroke: 1
- Operating Pressure: 3000
from Compact Automation
Compact Clean-Act ™ cylinders are designed for a clean room environment. Features. Low Friction - non-filled thermoplastic polyester rod bushing. Additional rod seals with four seating points. Vacuum port is tunneled between 2 multi-lobed seals. Benefits. Eliminates the possibility of... [See More]
- Cylinder Action: Double
- Cylinder Configuration: Simple
- Bore Size: 0.7500 to 1.62
- Body Material: Steel; Stainless Steel
from Bansbach Easylift®
This cylinder impresses most by its compact installation measurements. Due to the disappearing piston rod, the total length can be optimized. Despite the compact installation measurements, a. considerable stroke can be achieved as the cylinder can be produced as a telescopic alternative. Contact us... [See More]
- Cylinder Action: Double
- Operating Pressure: 87.02 to 145
- Stroke: 7.87
- Shaft Diameter: 0.9843
from Festo Corporation
Piston rod with internal or external thread. Wide range of variants for customized applications. Magnetic piston for position sensing [See More]
- Cylinder Action: Double
- Rated Load/Force: 109
- Stroke: 1.5
- Operating Pressure: 14.5 to 145
from RS Components, Ltd.
Festo DFM-12-10-P-A-GF [See More]
- Cylinder Action: Double
- Operating Pressure: 145
- Stroke: 0.3937
- Bore Size: 0.4724
from Compact Automation
Compact Automation Products LLC rectangle cylinders are designed for applications where space and endurance are a top priority. Their slim compact design, allows them to fit into spaces where traditional square cylinders will not. Available in standard inch Bore size(s): 1/2" Bore. Note: Rectangle... [See More]
- Cylinder Action: Double
- Cylinder Configuration: Simple
- Bore Size: 0.3150 to 1.57
- Body Material: Steel; Stainless Steel
from Bansbach Easylift®
The piston rod of this cylinder makes a controlled turn movement during the push-in and push-out movement. This is due to the guided piston rod. The extent of the turn movement can be specified according to the customer's application. In specific applications you may request the piston rod be... [See More]
- Cylinder Action: Double
- Operating Pressure: 87.02 to 145
- Stroke: 33.46
- Shaft Diameter: 0.7874
from Festo Corporation
Piston rod with internal or external thread. Wide range of variants for customized applications. Magnetic piston for position sensing [See More]
- Cylinder Action: Double
- Rated Load/Force: 109
- Stroke: 1.5
- Operating Pressure: 14.5 to 145
from RS Components, Ltd.
Festo DFM-12-10-P-A-KF [See More]
- Cylinder Action: Double
- Operating Pressure: 145
- Stroke: 0.3937
- Bore Size: 0.4724
from Compact Automation
Available in standard inch Bore size(s): 3/4" to 8" Bore. Available in stocked lengths from 3/4" to 3-3/4". Compact Inch Cylinders, Inch Linear Actuators, Single Acting Cylinders and Knife Gate Cylinders are available in 3 duty types: Standard Duty. Our most space efficient duty. Short rod bearing... [See More]
- Cylinder Action: Double
- Cylinder Configuration: Simple
- Bore Size: 0.7500 to 8
- Body Material: Steel; Stainless Steel
from Bansbach Easylift®
With this pneumatic linear unit, considerable loads can be moved very. quickly. Due to the special guiding, transverse forces up to 600 N are no problem. The very short end damping allows a controlled movement of the load. The cylinder becomes a very efficient height adjustment, which can be used in... [See More]
- Cylinder Action: Double
- Rated Load/Force: 135
- Stroke: 11.81
- Shaft Diameter: 1.57
from Festo Corporation
Piston rod with internal or external thread. Wide range of variants for customized applications. Magnetic piston for position sensing [See More]
- Cylinder Action: Double
- Rated Load/Force: 109
- Stroke: 1.25
- Operating Pressure: 14.5 to 145
from RS Components, Ltd.
Festo DFM-12-20-P-A-GF [See More]
- Cylinder Action: Double
- Operating Pressure: 145
- Stroke: 0.7874
- Bore Size: 0.4724
from Compact Automation
Product Description. The Compact ® Round Line Stainless Steel Air Cylinders are manufactured to the highest standards of quality and reliability in a small, durable, and configurable package. Featuring a precision rolled body construction, this line is designed for long life, leak-free, low... [See More]
- Cylinder Action: Single; Double; Reverse-Acting
- Bore Size: 0.3125 to 3
- Operating Pressure: 250
- Operating Temperature: -20 to 400
from Festo Corporation
Piston rod with internal or external thread. Wide range of variants for customized applications. Magnetic piston for position sensing [See More]
- Cylinder Action: Double
- Rated Load/Force: 109
- Stroke: 1.25
- Operating Pressure: 14.5 to 145
from RS Components, Ltd.
Festo DFM-12-20-P-A-KF [See More]
- Cylinder Action: Double
- Operating Pressure: 145
- Stroke: 0.7874
- Bore Size: 0.4724
from Compact Automation
Available in standard inch Bore size(s): 3/4" to 3" Bore. Available in stocked lengths from 3/4" to 3-3/4". Compact Inch Cylinders, Inch Linear Actuators, Single Acting Cylinders and Knife Gate Cylinders are available in 3 duty types: Standard Duty. Our most space efficient duty. Short rod bearing... [See More]
- Cylinder Action: Double
- Cylinder Configuration: Simple
- Bore Size: 0.7500 to 3
- Body Material: Steel; Stainless Steel
from Festo Corporation
Piston rod with internal or external thread. Wide range of variants for customized applications. Magnetic piston for position sensing [See More]
- Cylinder Action: Double
- Rated Load/Force: 109
- Stroke: 1
- Operating Pressure: 14.5 to 145
from RS Components, Ltd.
Festo DFM-12-25-P-A-GF [See More]
- Cylinder Action: Double
- Operating Pressure: 145
- Stroke: 0.9843
- Bore Size: 0.4724
from Compact Automation
Compact Automation Products LLC Air CR3 Stainless Steel Series Cylinders are 100% stainless steel and designed for extremely tough and limited space applications. They are ideal for use in harsh environments found in industries such as chemical/petroleum, pharmaceutical, salt-water exposure,... [See More]
- Cylinder Action: Double
- Cylinder Configuration: Simple
- Bore Size: 0.7500 to 8
- Body Material: Steel; Stainless Steel
from Festo Corporation
Piston rod with internal or external thread. Wide range of variants for customized applications. Magnetic piston for position sensing [See More]
- Cylinder Action: Double
- Rated Load/Force: 109
- Stroke: 1
- Operating Pressure: 14.5 to 145
from RS Components, Ltd.
Festo DFM-12-25-P-A-KF [See More]
- Cylinder Action: Double
- Operating Pressure: 145
- Stroke: 0.9843
- Bore Size: 0.4724
from Festo Corporation
Piston rod with internal or external thread. Wide range of variants for customized applications. Magnetic piston for position sensing [See More]
- Cylinder Action: Double
- Rated Load/Force: 109
- Stroke: 0.5000
- Operating Pressure: 14.5 to 145
from RS Components, Ltd.
Festo DFM-12-30-P-A-GF [See More]
- Cylinder Action: Double
- Operating Pressure: 145
- Stroke: 1.18
- Bore Size: 0.4724
from Festo Corporation
Piston rod with internal or external thread. Wide range of variants for customized applications. Magnetic piston for position sensing [See More]
- Cylinder Action: Double
- Rated Load/Force: 109
- Stroke: 0.5000
- Operating Pressure: 14.5 to 145
from RS Components, Ltd.
Festo DFM-12-30-P-A-KF [See More]
- Cylinder Action: Double
- Operating Pressure: 145
- Stroke: 1.18
- Bore Size: 0.4724
from Festo Corporation
Piston rod with internal or external thread. Wide range of variants for customized applications. Magnetic piston for position sensing [See More]
- Cylinder Action: Double
- Rated Load/Force: 109
- Stroke: 0.2500
- Operating Pressure: 14.5 to 145
from RS Components, Ltd.
Festo DFM-12-40-P-A-GF [See More]
- Cylinder Action: Double
- Operating Pressure: 145
- Stroke: 1.57
- Bore Size: 0.4724
from Festo Corporation
Piston rod with internal or external thread. Wide range of variants for customized applications. Magnetic piston for position sensing [See More]
- Cylinder Action: Double
- Rated Load/Force: 109
- Stroke: 0.2500
- Operating Pressure: 14.5 to 145
from RS Components, Ltd.
Festo DFM-12-40-P-A-KF [See More]
- Cylinder Action: Double
- Operating Pressure: 145
- Stroke: 1.57
- Bore Size: 0.4724
from Festo Corporation
Piston rod with internal or external thread. Wide range of variants for customized applications. Magnetic piston for position sensing [See More]
- Cylinder Action: Double
- Rated Load/Force: 109
- Stroke: 2.5
- Operating Pressure: 14.5 to 145
from RS Components, Ltd.
Festo DFM-12-50-P-A-GF [See More]
- Cylinder Action: Double
- Operating Pressure: 145
- Stroke: 1.97
- Bore Size: 0.4724
from Festo Corporation
Piston rod with internal or external thread. Wide range of variants for customized applications. Magnetic piston for position sensing [See More]
- Cylinder Action: Double
- Rated Load/Force: 109
- Stroke: 2.5
- Operating Pressure: 14.5 to 145
from RS Components, Ltd.
Festo DFM-12-50-P-A-KF [See More]
- Cylinder Action: Double
- Operating Pressure: 145
- Stroke: 1.97
- Bore Size: 0.4724
from Festo Corporation
Piston rod with internal or external thread. Wide range of variants for customized applications. Magnetic piston for position sensing [See More]
- Cylinder Action: Double
- Rated Load/Force: 109
- Stroke: 2
- Operating Pressure: 14.5 to 145
from RS Components, Ltd.
Festo DFM-12-80-P-A-GF [See More]
- Cylinder Action: Double
- Operating Pressure: 145
- Stroke: 3.15
- Bore Size: 0.4724
from Festo Corporation
Piston rod with internal or external thread. Wide range of variants for customized applications. Magnetic piston for position sensing [See More]
- Cylinder Action: Double
- Rated Load/Force: 109
- Stroke: 2
- Operating Pressure: 14.5 to 145
from RS Components, Ltd.
Festo DFM-12-80-P-A-KF [See More]
- Cylinder Action: Double
- Operating Pressure: 145
- Stroke: 3.15
- Bore Size: 0.4724
from Festo Corporation
Piston rod with internal or external thread. Wide range of variants for customized applications. Magnetic piston for position sensing [See More]
- Cylinder Action: Double
- Rated Load/Force: 109
- Stroke: 3
- Operating Pressure: 14.5 to 145
from RS Components, Ltd.
Festo DFM-16-100-P-A-GF [See More]
- Cylinder Action: Double
- Operating Pressure: 145
- Stroke: 3.94
- Bore Size: 0.6299
from Festo Corporation
Piston rod with internal or external thread. Wide range of variants for customized applications. Magnetic piston for position sensing [See More]
- Cylinder Action: Double
- Rated Load/Force: 109
- Stroke: 3
- Operating Pressure: 14.5 to 145
from RS Components, Ltd.
Festo DFM-16-100-P-A-KF [See More]
- Cylinder Action: Double
- Operating Pressure: 145
- Stroke: 3.94
- Bore Size: 0.6299
from Festo Corporation
Piston rod with internal or external thread. Wide range of variants for customized applications. Magnetic piston for position sensing [See More]
- Cylinder Action: Double
- Rated Load/Force: 109
- Stroke: 0.7500
- Operating Pressure: 14.5 to 145
from RS Components, Ltd.
Festo DFM-16-10-P-A-GF [See More]
- Cylinder Action: Double
- Operating Pressure: 145
- Stroke: 0.3937
- Bore Size: 0.6299
from Festo Corporation
Piston rod with internal or external thread. Wide range of variants for customized applications. Magnetic piston for position sensing [See More]
- Cylinder Action: Double
- Rated Load/Force: 109
- Stroke: 0.7500
- Operating Pressure: 14.5 to 145
from RS Components, Ltd.
Festo DFM-16-10-P-A-KF [See More]
- Cylinder Action: Double
- Operating Pressure: 145
- Stroke: 0.3937
- Bore Size: 0.6299
from Festo Corporation
Piston rod with internal or external thread. Wide range of variants for customized applications. Magnetic piston for position sensing [See More]
- Cylinder Action: Double
- Rated Load/Force: 169
- Stroke: 1.5
- Operating Pressure: 14.5 to 145
from RS Components, Ltd.
Festo DFM-16-20-P-A-GF [See More]
- Cylinder Action: Double
- Operating Pressure: 145
- Stroke: 0.7874
- Bore Size: 0.6299
from Festo Corporation
Piston rod with internal or external thread. Wide range of variants for customized applications. Magnetic piston for position sensing [See More]
- Cylinder Action: Double
- Rated Load/Force: 169
- Stroke: 1.5
- Operating Pressure: 14.5 to 145
from RS Components, Ltd.
Festo DFM-16-20-P-A-KF [See More]
- Cylinder Action: Double
- Operating Pressure: 145
- Stroke: 0.7874
- Bore Size: 0.6299
from Festo Corporation
Piston rod with internal or external thread. Wide range of variants for customized applications. Magnetic piston for position sensing [See More]
- Cylinder Action: Double
- Rated Load/Force: 169
- Stroke: 1.25
- Operating Pressure: 14.5 to 145
from RS Components, Ltd.
Festo DFM-16-25-P-A-GF [See More]
- Cylinder Action: Double
- Operating Pressure: 145
- Stroke: 0.9843
- Bore Size: 0.6299
from Festo Corporation
Piston rod with internal or external thread. Wide range of variants for customized applications. Magnetic piston for position sensing [See More]
- Cylinder Action: Double
- Rated Load/Force: 169
- Stroke: 1.25
- Operating Pressure: 14.5 to 145
from RS Components, Ltd.
Festo DFM-16-25-P-A-KF [See More]
- Cylinder Action: Double
- Operating Pressure: 145
- Stroke: 0.9843
- Bore Size: 0.6299
from Festo Corporation
Piston rod with internal or external thread. Wide range of variants for customized applications. Magnetic piston for position sensing [See More]
- Cylinder Action: Double
- Rated Load/Force: 169
- Stroke: 1
- Operating Pressure: 14.5 to 145
from RS Components, Ltd.
Festo DFM-16-30-P-A-GF [See More]
- Cylinder Action: Double
- Operating Pressure: 145
- Stroke: 1.18
- Bore Size: 0.6299
from Festo Corporation
Piston rod with internal or external thread. Wide range of variants for customized applications. Magnetic piston for position sensing [See More]
- Cylinder Action: Double
- Rated Load/Force: 169
- Stroke: 1
- Operating Pressure: 14.5 to 145
from RS Components, Ltd.
Festo DFM-16-30-P-A-KF [See More]
- Cylinder Action: Double
- Operating Pressure: 145
- Stroke: 1.18
- Bore Size: 0.6299
from Festo Corporation
Piston rod with internal or external thread. Wide range of variants for customized applications. Magnetic piston for position sensing [See More]
- Cylinder Action: Double
- Rated Load/Force: 169
- Stroke: 0.5000
- Operating Pressure: 14.5 to 145
from R&I Manufacturing Co.
DURA-SCAPE CC Series of Economy Non-Rotating Air Cylinders are designed as multi purpose units. The CC series is designed for applications where all the features of our SC series are not required, while still offering the time-tested quality construction and durability you ’ve come to expect. [See More]
- Cylinder Action: Double
- Operating Pressure: 40 to 100
- Stroke: 0.7500 to 1.25
- Bore Size: 0.6250
from ControlAir LLC
Friction-free conversion of pneumatic pressure to linear forceThe advent of the long stroke rolling diaphragm as a means of low-friction dynamic sealing has led to the development of ControlAir's line of Diaphragm Air Cylinders. These cylinders provide virtually frictionless conversion of pneumatic... [See More]
- Cylinder Action: Double
- Operating Pressure: 145
- Stroke: 1.3 to 2.5
- Bore Size: 2.8 to 3.4
from FIPA Inc.
Unit to precisely guide gripper components such as suction cups to the workpiece. Double-acting, separate compressed air connections for extraction and rectraction. Sensors for optional detection of piston position (extracted / retracted) [See More]
- Cylinder Action: Double
- Operating Pressure: 14.5 to 102
- Stroke: 0.9843 to 3.94
- Operating Temperature: 23 to 158
from ASCO
Delrin ® Corrosion Resistant Cylinders. Features. Delrin ® head, cap and piston provide excellent corrosion resistance in wash down environments where cylinders are exposed to moisture and certain solvents.*. Stainless steel rod and tube complete the corrosion resistance package and provide... [See More]
- Cylinder Action: Double
- Operating Pressure: 100
- Stroke: 0.0 to 32
- Bore Size: 0.7500
from Airpot Corporation
Friction under pressure typically 1-2%, double acting option [See More]
- Cylinder Action: Double
- Rated Load/Force: 71.17
- Stroke: 0.4921 to 3.94
- Operating Pressure: 0.5076 to 102
from AGI - American Grippers Inc.
Compact lightweight unit with built-in air cylinder. Linear ball bearings ride on precision hardened ground steel shafts. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Piston seals are U-cup type for long service life. Aluminum body and end blocks contain... [See More]
- Cylinder Action: Double
- Rated Load/Force: 50
- Stroke: 0.0 to 5
- Operating Pressure: 30 to 120
from FUJIKURA COMPOSITES Inc.
Features. Super thin-type for installing in small space. Extremely little air-leakage by BF diaphragms. Excellent responsibility to minute pressure variations. Smooth starting even after long intervals. Applications. TD series find its best applications in such cases where air leakage is not allowed... [See More]
- Cylinder Action: Double
- Operating Pressure: 2.9 to 72.52
- Stroke: 0.1181 to 0.1969
- Operating Temperature: 32 to 140
from PHD, Inc.
Series OCV ISO Air Cylinder. The PHD Optimax ® Series OCV ISO Air Cylinder is designed to be extremely versatile and economical for use in any industry. They are PHD's lower price alternative to the Series CV Pneumatic ISO Cylinder, which has more options and longer cycle life. The Series OCV... [See More]
- Cylinder Action: Double
- Operating Pressure: 15 to 150
- Stroke: 0.9843 to 7.87
- Bore Size: 1.26 to 1.97
from Parker Hannifin / Automation / Pneumatic - Europe
Dia 32 - 125mm Bore sizes to ISO/VDMA standards. Double acting for medium duty operation. Magnetic piston as standard. Non-lube operation. Adjustable end cushioning. High and low temperature versions. Clean version for Food Industry. Flexible porting. Complete range of mountings and sensors [See More]
- Cylinder Action: Double
- Operating Pressure: 145
- Stroke: 0.9843
- Bore Size: 1.26
from R&I Manufacturing Co.
DURA-SCAPE SC Series of Non-Rotating Air Cylinders are designed as multi purpose units. These air-operated devices provide the functionality of an air cylinder with the durability and features you ’ve come to expect from R &I. SC units have a single, precision ground, non-rotating, square... [See More]
- Cylinder Action: Double
- Operating Pressure: 40 to 100
- Stroke: 0.5000 to 0.7500
- Bore Size: 0.5625 to 1.12
from FIPA Inc.
FIPA double-acting short lifting cylinders impress with their space-saving, lightweight design. With sensor nuts, the actuator is delivered ready to monitor the piston position. In combination with FIPA GR07.196 - GR07.199 pressure plates, the short lifting cylinder is also suitable as a gripping or... [See More]
- Cylinder Action: Double
- Operating Pressure: 7.25 to 144
- Stroke: 0.1969 to 1.97
- Shaft Diameter: 0.2362 to 0.6299
from ASCO
Multitude of standard stroke lengths. Single and Double Acting. Single and Double Rod. Self-lubricating rod bushing with a low coefficient of friction for smooth actuation. Standard Options Include: Magnetic Piston. Adjustable Cushions. Bumpers. All Stainless Steel Construction. High Temperature... [See More]
- Cylinder Action: Double
- Rated Load/Force: 398
- Stroke: 0.3937 to 19.69
- Operating Pressure: 150
from AGI - American Grippers Inc.
Compact lightweight unit with built-in air cylinder. Linear ball bearings ride on precision hardened ground steel shafts. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Piston seals are U-cup type for long service life. Aluminum body and end blocks contain... [See More]
- Cylinder Action: Double
- Rated Load/Force: 80
- Stroke: 0.0 to 6
- Operating Pressure: 30 to 120
from FUJIKURA COMPOSITES Inc.
Minimal low friction double action type cylinder. Features. It is compact in shape and can be used in side by space saving. Because there is no rod seal, the resistance is the smallest among the double action type. Smooth operation is possible even after a long stop. Since there is no air leakage,... [See More]
- Cylinder Action: Double
- Operating Pressure: 2.9 to 72.52
- Stroke: 0.1969 to 1.38
- Operating Temperature: 32 to 140
from PHD, Inc.
The PHD Optimax ® Series OCQ Pneumatic Compact Cylinder features a compact design for applications where cylinder length is critical. The Series OCQ features drop-in metric mounting to match the global standard, and is available in 10 bore sizes in incremental stroke lengths to fit a variety of... [See More]
- Cylinder Action: Double
- Operating Pressure: 10.2 to 145
- Stroke: 0.1969 to 3.94
- Bore Size: 0.4720 to 3.94
from Parker Hannifin / Automation / Pneumatic - Europe
P1A Mini ISO 6432 Cylinder. ISO 6432. Bore sizes 10mm - 25mm. Corrosion resistant design. Non-lube operation as standard. Magnetic pistons as standard. Double acting or single acting versions. End stroke buffers for long service life [See More]
- Cylinder Action: Double
- Operating Pressure: 145
- Stroke: 0.3937
- Bore Size: 0.3937
from ASCO
The ISO/VDMA Series is an aluminum body air cylinder line that is designed to meet all your international cylinder requirements. In fact, our ISO/VDMA Series cylinders are designed to meet the requirements of ISO 6431 (International) and VDMA 24562 (Germany). The combination of lightweight aluminum... [See More]
- Cylinder Action: Double
- Rated Load/Force: 1557
- Stroke: 0.9843 to 19.69
- Operating Pressure: 150
from AGI - American Grippers Inc.
Magnetically coupled cylinder is designed to be leak free due to no mechanical connection between the piston and the body. Prelubricated for miles of maintenance-free travel, with easily accessible carriage lubrication port.304 stainless steel tubing and U-cup seals for lower dynamic... [See More]
- Cylinder Action: Double
- Rated Load/Force: 60
- Stroke: 8 to 132
- Operating Pressure: 26 to 101
from PHD, Inc.
Series OCG Round Body Pneumatic Cylinder. The PHD Optimax ® Series OCG Round Body Pneumatic Cylinder is designed to be extremely versatile and economical for use in any industry. The Series OCG Pneumatic Cylinder is available in 6 bore sizes with 10 stroke lengths to fit a variety of... [See More]
- Cylinder Action: Double
- Operating Pressure: 8 to 140
- Stroke: 1 to 12
- Bore Size: 0.0295 to 0.0984
from Parker Hannifin / Automation / Pneumatic - Europe
Brakes actuated by pressurisation. Actuated by pressurisation. Released by spring actuation. Completely stainless version. Holds position, even under changing load conditions [See More]
- Cylinder Action: Double
- Rated Load/Force: 66.32
- Stroke: 0.0394 to 236
- Operating Pressure: 116
from ASCO
The M Series is a stainless steel body air cylinder line that is the perfect solution for tight design budgets. This cylinder is reliable and is designed and built to maximize performance. It will exceed all of your light-duty cylinder application requirements. The M Series comes standard with a... [See More]
- Cylinder Action: Single; Double
- Operating Pressure: 250
- Stroke: 0.0 to 4
- Bore Size: 0.3125
from AGI - American Grippers Inc.
Compact, Long Stroke Escapments - made for seperating and isolating individual parts from tracks, vibratory feeders or conveyors.Internal Sequensing & Cross porting: - make dure both rods are extended before either rod can retract, ensuring positive part feeding. Easy part jam clearing: - due to... [See More]
- Cylinder Action: Double
- Rated Load/Force: 35
- Stroke: 0.0 to 1.25
- Operating Pressure: 40 to 120
from PHD, Inc.
Tom Thumb © Medium Duty Cylinders are available in a wide range of mounting styles and options. All units are of tierod construction and repairable. Available in single or double-acting. Advantages: Wide range of options and sizes makes it fast and easy to select suitable cylinder. [See More]
- Cylinder Action: Double
- Operating Pressure: 20 to 1500
- Stroke: 0.2500 to 18
- Bore Size: 0.7500 to 1.38
from Parker Hannifin / Automation / Pneumatic - Europe
Certified application in EX environments. The rodless pneumatic cylinders of Origa Division Europe are the first linear drive units, which are EX certified in the group of equipment II, Category 2 GD. For detailed information on how to use pneumatic components in EX-Areas, see leaflet A5P060E "EU... [See More]
- Cylinder Action: Double
- Rated Load/Force: 10.57
- Stroke: 0.0394 to 236
- Operating Pressure: 116
from AGI - American Grippers Inc.
Magnetically coupled cylinder is designed to be leak free due to no mechanical connection between the piston and the body. Prelubricated for miles of maintenance-free travel, with easily accessible carriage lubrication port.304 stainless steel tubing and U-cup seals for lower dynamic... [See More]
- Cylinder Action: Double
- Rated Load/Force: 24
- Stroke: 5 to 96
- Operating Pressure: 26 to 101
from Parker Hannifin / Automation / Pneumatic - Europe
For synchronized bi-parting movements. Accurate bi-parting movement through toothed belt synchronization. Optimum slow speed performance Increased action force. Anodized aluminium guide rail with prism-form slideway arrangement. Adjustable polymer slide units. Combined sealing system with polymer... [See More]
- Cylinder Action: Double
- Operating Pressure: 116
- Stroke: 0.0394 to 19.69
- Shaft Diameter: 1.57
from AGI - American Grippers Inc.
T-Slot bearing support for the carriage and end plate offers superior load bearing performance throughout the stroke. Compact lightweight unit with built-in air cylinder. Piston seals are U-cup type for long service life. Standard built-in stroke adjustment and stroke lock for precise, repetitive... [See More]
- Cylinder Action: Double
- Rated Load/Force: 15
- Stroke: 0.0 to 0.5000
- Operating Pressure: 20 to 120
from Parker Hannifin / Automation / Pneumatic - Europe
Protection class IP64 protected linear drives. If linear drives come into contact with sugary or other sticky fluids during operation, there is a risk that parts of the drive, such as covers or guides, will jam, especially after long periods of downtime. In the best case scenario, the resulting... [See More]
- Cylinder Action: Double
- Rated Load/Force: 26.98
- Stroke: 0.0394 to 47.24
- Operating Pressure: 116
from AGI - American Grippers Inc.
T-Slot bearing support for the carriage and end plate offers superior load bearing performance throughout the stroke. Compact lightweight unit with built-in air cylinder. Piston seals are U-cup type for long service life. Standard built-in stroke adjustment and stroke lock for precise, repetitive... [See More]
- Cylinder Action: Double
- Rated Load/Force: 35
- Stroke: 0.0 to 0.5000
- Operating Pressure: 30 to 120
from Parker Hannifin / Automation / Pneumatic - Europe
Achieves unparalleled stroke of 41 meters. The "Long-Stroke" cylinder LS uses a highly accurate connection technology that allows multiple cylinder barrels to be joined. Together with the legendary ORIGA steel inner band seal, Origa Division Europe has achieved an unparalleled stroke of 41 meters. [See More]
- Cylinder Action: Double
- Rated Load/Force: 270
- Stroke: 0.0394 to 1614
- Operating Pressure: 116
from AGI - American Grippers Inc.
Compact lightweight unit with built-in air cylinder. Linear ball bearings ride on precision hardened ground steel shafts. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Piston seals are U-cup type for long service life. Aluminum body and end blocks contain... [See More]
- Cylinder Action: Double
- Rated Load/Force: 25
- Stroke: 0.0 to 4
- Operating Pressure: 30 to 120
from Parker Hannifin / Automation / Pneumatic - Europe
Brake operated by spring actuation. Brake operated by spring actuation. Brake release by pressurisation. Optional sensor to indicate brake lining wear. Anodised aluminium rail, with prism shaped slide elements. Adjustable plastic slide elements. Composite sealing system with plastic and felt wiper... [See More]
- Cylinder Action: Double
- Rated Load/Force: 66.32
- Stroke: 0.0394 to 236
- Operating Pressure: 65.27 to 116
from AGI - American Grippers Inc.
Compact lightweight unit with replacable air cylinder.Floating piston rod coupling eliminates cylinder binding..Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance.Optional stroke adjustment for precise, repetitive operation.Aluminum body and end blocks contain... [See More]
- Cylinder Action: Double
- Rated Load/Force: 30
- Stroke: 1 to 6
- Operating Pressure: 30 to 120
from Parker Hannifin / Automation / Pneumatic - Europe
Dia 12 to 63mm bore size. Stroke lengths up to 100mm. Single and double acting. Magnetic piston as standard. Compact dimensions for confined spaces. Complete range of mountings and sensors [See More]
- Cylinder Action: Double
- Operating Pressure: 145
- Stroke: 0.1969
- Bore Size: 0.7874
from AGI - American Grippers Inc.
Compact lightweight unit with replacable air cylinder. Floating piston rod coupling eliminates cylinder binding.. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Optional stroke adjustment for precise, repetitive operation. Aluminum body and end blocks... [See More]
- Cylinder Action: Double
- Rated Load/Force: 70
- Stroke: 1 to 8
- Operating Pressure: 30 to 120
from Parker Hannifin / Automation / Pneumatic - Europe
Dia 12 - 100 mmBore size. Stroke lengths upto 500mm. Single and double acting. Magnetic piston as standard. Flexible porting options. Complete range of mountings and sensors. NB: Please note that the mounting dimensions for the P1M range of Short Build Cylinders vary between the US versions and the... [See More]
- Cylinder Action: Double
- Operating Pressure: 145
- Stroke: 0.1969
- Bore Size: 0.7874
from Parker Hannifin / Automation / Pneumatic - Europe
Stainless Steel design. Dia 10 - 25mm Bore sizes to ISO 6432. Dia 32 - 125mm Bore sizes to ISO 6431. Magnetic piston as standard. Clean design ideal for washdown. Initial lubrication with food grade grease [See More]
- Cylinder Action: Double
- Operating Pressure: 145
- Stroke: 0.3937
- Bore Size: 0.3937
from Parker Hannifin / Automation / Pneumatic - Europe
Dia 16mm to 100mm Bore sizes. Stroke up to 200mm. Flexible porting options. Magnetic pistons as standard. Wear compensating piston seals [See More]
- Cylinder Action: Double
- Operating Pressure: 145
- Stroke: 0.3937
- Bore Size: 0.6299