Home / Limit / Position Switches Air Cylinders
Description
Home, limit, or position switches in air cylinders are devices that provide switched outputs to limit the travel of the cylinder. These switches are integral to ensuring that the cylinder operates within its designated range, preventing overextension or unintended movement.
Working Principle
These switches work by providing feedback on the position of the air cylinder. They can be either mechanical or proximity-based. Mechanical limit switches are activated by physical contact with a tripping mechanism, while proximity limit switches are triggered electrically without direct contact. This feedback is crucial for maintaining precise control over the cylinder's position, which is particularly useful in automated systems where accuracy and repeatability are essential.
Applications
Limit switches in air cylinders are used in various industrial applications. For example, in automated pallet stacking systems, a wobble stick limit switch detects when pallets are loaded to the desired level and signals the conveyor to move the load. They are also used in environments where debris accumulation is a concern, as they can be mounted to minimize buildup on the operating head.
Advantages over other Air Cylinders
Limit switches offer superior position feedback with highly accurate, continuous, and absolute output, which is beneficial for applications requiring precise control. They also have a high tolerance for shock and vibration, ensuring reliable operation in demanding environments. Additionally, they can interface with fieldbus systems, enabling their use in distributed control architectures.
Limitations
One limitation of using limit switches is their susceptibility to environmental conditions. Mechanical switches, in particular, may require protection from oil, grease, dirt, and high-pressure wash-downs to maintain functionality. Moreover, the initial setup and calibration of these switches can be more complex compared to simpler systems.
Considerations
When considering the use of limit switches in air cylinders, factors such as initial costs, operating expenses, and maintenance should be evaluated. While they offer high accuracy and durability, the initial investment may be higher due to the complexity of the system. However, their long-term reliability and reduced need for frequent replacements can offset these costs. Regular maintenance is essential to ensure continued accuracy and performance, particularly in environments with high levels of debris or contaminants.
from Compact Automation
Product Description. The Compact ® Round Line Stainless Steel Air Cylinders are manufactured to the highest standards of quality and reliability in a small, durable, and configurable package. Featuring a precision rolled body construction, this line is designed for long life, leak-free, low... [See More]
- Features: Bumpers; Double-End Rod (optional feature); Home / Limit / Position Switches; Integral Flow Control; Non-Rotating (optional feature); Shock Absorbers (optional feature)
- Bore Size: 0.3125 to 3
- Operating Pressure: 250
- Operating Temperature: -20 to 400
from Aries Engineering Co., Inc.
The IntelliCyl ® is the successful combination of HyperCyl ’s hydra-pnuematic cylinder systems and state of the art electronic technology. IntelliCyl ® was designed for applications where continuous monitoring of materials and processes is critical to the successful assembly of... [See More]
- Features: Home / Limit / Position Switches; Linear Position Feedback; Integral Sensor
- Rated Load/Force: 2000 to 50000
- Stroke: 2 to 8