Miniature Air Cylinders

7 Results
Multi-Act Integrated Motion Actuator -- MAO Miniature Series
from Compact Automation

Multi Act ’s integrated multi position devices include multi position cylinders and multi position actuators, which feature an output shaft that produces both linear and rotary motions and may be operated independently and simultaneously. These devices offer many advantages over single... [See More]

  • Cylinder Style: Miniture; Rectangular; Rotating
  • Rated Load/Force: 100
  • Stroke: 1 to 4
  • Operating Pressure: 35 to 200
Miniature Cylinders -- 60461
from Jergens, Inc.

Jergens Miniature Cylinders feature small, fully-threaded bodies ensuring easy mounting and simple length adjustments. Their hardened piston rods, steel bodies, alloy springs, and Teflon ® back-up rings ensure trouble-free operation and long life. Features, Benefits, & Product... [See More]

  • Cylinder Style: Miniture
  • Rated Load/Force: 960
  • Stroke: 0.1875
  • Operating Pressure: 10000
Mini-Max Small Bore Cylinders
from ControlAir LLC

Highly sensitive, low hysteresis, friction-free performance ControlAir's Diaphragm Air Cylinders are also available in miniature versions. Small Bore models are based on the unique rolling diaphragm principle that virtually eliminates friction. The fact that there is no stiction or blow-by of any... [See More]

  • Cylinder Style: Miniture
  • Operating Pressure: 125
  • Stroke: 0.7000
  • Bore Size: 0.7000
Mini Power Slide -- AGMS-1-1
from AGI - American Grippers Inc.

T-Slot bearing support for the carriage and end plate offers superior load bearing performance throughout the stroke. Compact lightweight unit with built-in air cylinder. Piston seals are U-cup type for long service life. Standard built-in stroke adjustment and stroke lock for precise, repetitive... [See More]

  • Cylinder Style: Miniture
  • Rated Load/Force: 15
  • Stroke: 0.0 to 0.5000
  • Operating Pressure: 20 to 120
Mini ISO 6432 P1A Series -- P1A-S010DS-0010
from Parker Hannifin / Automation / Pneumatic - Europe

P1A Mini ISO 6432 Cylinder. ISO 6432. Bore sizes 10mm - 25mm. Corrosion resistant design. Non-lube operation as standard. Magnetic pistons as standard. Double acting or single acting versions. End stroke buffers for long service life [See More]

  • Cylinder Style: Smooth Body; Miniture
  • Operating Pressure: 145
  • Stroke: 0.3937
  • Bore Size: 0.3937
ISO 6432 Series Metric Mini Cylinder Line -- OK
from ASCO

Multitude of standard stroke lengths. Single and Double Acting. Single and Double Rod. Self-lubricating rod bushing with a low coefficient of friction for smooth actuation. Standard Options Include: Magnetic Piston. Adjustable Cushions. Bumpers. All Stainless Steel Construction. High Temperature... [See More]

  • Cylinder Style: Smooth Body; Miniture
  • Rated Load/Force: 394
  • Stroke: 0.3937 to 1.97
  • Operating Pressure: 150
Mini Power Slide -- AGMS-2-1
from AGI - American Grippers Inc.

T-Slot bearing support for the carriage and end plate offers superior load bearing performance throughout the stroke. Compact lightweight unit with built-in air cylinder. Piston seals are U-cup type for long service life. Standard built-in stroke adjustment and stroke lock for precise, repetitive... [See More]

  • Cylinder Style: Miniture
  • Rated Load/Force: 35
  • Stroke: 0.0 to 0.5000
  • Operating Pressure: 30 to 120