Steel Air Cylinders

Description

Steel air cylinders are devices that convert pneumatic energy into mechanical work. They typically consist of a movable element such as a piston and piston rod, or plunger, operating within a cylindrical bore. The barrel of these cylinders is made of steel, providing a robust and durable structure for the conversion process.

Working Principle

Steel air cylinders operate by using pressurized air to move a piston within a cylindrical chamber. The piston is connected to a rod that extends or retracts as the air pressure changes. This movement can be controlled electronically by placing magnetically operated switches on the outside of the barrel, allowing for precise control of the piston movement. The cylinders are often double-sided, meaning pressurized air can work on both sides of the piston to extend or retract it. This design allows for efficient and controlled linear motion, making them useful for applications requiring high torque and precise movements.

Applications

Steel air cylinders are commonly used in industrial automation and robotics systems, where precise and repeatable linear motion is required. They are also employed in material handling applications, such as conveyor systems, and in assembly processes where components need to be moved or positioned accurately. Their robust construction makes them suitable for environments where durability and reliability are critical.

Advantages over other Air Cylinders

Steel air cylinders offer several advantages over other types of air cylinders. Their steel construction provides enhanced durability and resistance to wear and tear, making them ideal for heavy-duty applications. Additionally, the ability to control the piston movement electronically allows for greater precision and repeatability in operations, which is beneficial in automated systems.

Limitations

One limitation of steel air cylinders is that they can be less efficient as a power source compared to other types of actuators, such as hydraulic systems. This is because air can be compressed, which may lead to inefficiencies in energy transfer. Additionally, the air used in these systems can become contaminated by equipment lubricants, increasing the risk of damage to the cylinder components.

Considerations

When selecting steel air cylinders, it is important to consider factors such as initial costs, operating expenses, and maintenance requirements. Steel cylinders may have higher initial costs due to their robust construction, but their durability can lead to lower maintenance and replacement costs over time. Operating expenses may vary depending on the efficiency of the air supply system and the specific application requirements. It is also crucial to ensure that the cylinders are accurately sized for the intended application to maximize efficiency and performance.

51 Results
Pneumatic Linear Actuators - ARTEC® Compact & Short Stroke Rod Air Cylinders - SERIES T - CARTRIDGE AIR CYLINDERS
from Branham, W.C. Inc.

Available in bores Ø 6-10-16 mm. Single acting operation. Available with smooth rod and with threaded rod [See More]

  • Body Material: Steel; Stainless Steel
  • Operating Pressure: 102
  • Stroke: 0.1969 to 0.5906
  • Bore Size: 0.2362 to 0.6299
Clean Act Air Cylinders -- Compact®
from Compact Automation

Compact Clean-Act ™ cylinders are designed for a clean room environment. Features. Low Friction - non-filled thermoplastic polyester rod bushing. Additional rod seals with four seating points. Vacuum port is tunneled between 2 multi-lobed seals. Benefits. Eliminates the possibility of... [See More]

  • Body Material: Steel; Stainless Steel
  • Cylinder Configuration: Simple
  • Bore Size: 0.7500 to 1.62
  • Cylinder Action: Double
Manifold Mount Pressure Point Cylinders -- 61522
from Jergens, Inc.

Features, Benefits, & Product Specifications: Provides for clean installation. Eliminates exposed fittings & plumbing. Well suited for use in custom design fixtures. Tips: Hardened Tool Steel (50-60RC) [See More]

  • Body Material: Steel
  • Rated Load/Force: 1305
  • Stroke: 0.1875
  • Operating Pressure: 5000
Rectangular Air Cylinders -- Compact®
from Compact Automation

Compact Automation Products LLC rectangle cylinders are designed for applications where space and endurance are a top priority. Their slim compact design, allows them to fit into spaces where traditional square cylinders will not. Available in standard inch Bore size(s): 1/2" Bore. Note: Rectangle... [See More]

  • Body Material: Steel; Stainless Steel
  • Cylinder Configuration: Simple
  • Bore Size: 0.3150 to 1.57
  • Cylinder Action: Double
Miniature Cylinders -- 60461
from Jergens, Inc.

Jergens Miniature Cylinders feature small, fully-threaded bodies ensuring easy mounting and simple length adjustments. Their hardened piston rods, steel bodies, alloy springs, and Teflon ® back-up rings ensure trouble-free operation and long life. Features, Benefits, & Product... [See More]

  • Body Material: Steel
  • Rated Load/Force: 960
  • Stroke: 0.1875
  • Operating Pressure: 10000
Round Air Cylinders -- Compact®
from Compact Automation

Available in standard inch Bore size(s): 3/4" to 8" Bore. Available in stocked lengths from 3/4" to 3-3/4". Compact Inch Cylinders, Inch Linear Actuators, Single Acting Cylinders and Knife Gate Cylinders are available in 3 duty types: Standard Duty. Our most space efficient duty. Short rod bearing... [See More]

  • Body Material: Steel; Stainless Steel
  • Cylinder Configuration: Simple
  • Bore Size: 0.7500 to 8
  • Cylinder Action: Double
Square Air Cylinders -- Compact®
from Compact Automation

Available in standard inch Bore size(s): 3/4" to 3" Bore. Available in stocked lengths from 3/4" to 3-3/4". Compact Inch Cylinders, Inch Linear Actuators, Single Acting Cylinders and Knife Gate Cylinders are available in 3 duty types: Standard Duty. Our most space efficient duty. Short rod bearing... [See More]

  • Body Material: Steel; Stainless Steel
  • Cylinder Configuration: Simple
  • Bore Size: 0.7500 to 3
  • Cylinder Action: Double
Stainless Steel Air Cylinder -- Compact®
from Compact Automation

Compact Automation Products LLC Air CR3 Stainless Steel Series Cylinders are 100% stainless steel and designed for extremely tough and limited space applications. They are ideal for use in harsh environments found in industries such as chemical/petroleum, pharmaceutical, salt-water exposure,... [See More]

  • Body Material: Steel; Stainless Steel
  • Cylinder Configuration: Simple
  • Bore Size: 0.7500 to 8
  • Cylinder Action: Double
A Series Aluminum NFPA Interchangeable Cylinder Line -- F1 A
from ASCO

The A Series is an aluminum NFPA Interchangeable cylinder line that is designed and built to excel in the most demanding applications. The A Series encompasses many value-added features such as an extra long graphite filled cast iron rod bushing and a standard oversized wear band that is located on... [See More]

  • Body Material: Aluminum; Steel; Stainless Steel (optional feature); Composite Tube
  • Operating Pressure: 250
  • Stroke: 0.0 to 99
  • Bore Size: 1.5 to 6
AGS Series Powered Slide -- AGS-5
from AGI - American Grippers Inc.

Compact lightweight unit with built-in air cylinder. Linear ball bearings ride on precision hardened ground steel shafts. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Piston seals are U-cup type for long service life. Aluminum body and end blocks contain... [See More]

  • Body Material: Aluminum; Steel
  • Rated Load/Force: 50
  • Stroke: 0.0 to 5
  • Operating Pressure: 30 to 120
Series A Pneumatic Cylinder - Model A10 NFPA Style MX1 -- Tie-Rods Extended Both Ends
from Milwaukee Cylinder

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Body Material: Steel
  • Operating Pressure: 0.0 to 250
  • Stroke: 0.0 to 240
  • Bore Size: 1.5
Air/Oil Tandem Tierod Cylinder -- TD
from PHD, Inc.

The Tandem Cylinder provides close, smooth control of piston rod speed even with changing external loads. The unit is air powered while the hydraulic portion serves as a control medium. Advantages: Four standard sizes available, provides close, smooth control of piston rod speed. [See More]

  • Body Material: Steel
  • Operating Pressure: 20 to 1500
  • Stroke: 0.2500 to 12
  • Bore Size: 0.7500 to 1.38
Non-Rotating Air Cylinders -- CC-Series
from R&I Manufacturing Co.

DURA-SCAPE CC Series of Economy Non-Rotating Air Cylinders are designed as multi purpose units. The CC series is designed for applications where all the features of our SC series are not required, while still offering the time-tested quality construction and durability you ’ve come to expect. [See More]

  • Body Material: Aluminum; Steel
  • Operating Pressure: 40 to 100
  • Stroke: 0.7500 to 1.25
  • Bore Size: 0.6250
ASP Series Steel Body NFPA Cylinder Line -- E3 ASP
from ASCO

The In Force Cylinder Line is a heavy-duty , steel body cylinder line that is designed and built to exceed all your strenuous application requirements. The ASP Series is an NFPA Steel Body pneumatic cylinder line. The ASP Series encompasses many of the same proven design features as our original... [See More]

  • Body Material: Steel; Stainless Steel (optional feature); Nickel Plated
  • Operating Pressure: 250
  • Stroke: 0.0 to 99
  • Bore Size: 8 to 14
AGS Series Powered Slide -- AGS-6
from AGI - American Grippers Inc.

Compact lightweight unit with built-in air cylinder. Linear ball bearings ride on precision hardened ground steel shafts. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Piston seals are U-cup type for long service life. Aluminum body and end blocks contain... [See More]

  • Body Material: Aluminum; Steel
  • Rated Load/Force: 80
  • Stroke: 0.0 to 6
  • Operating Pressure: 30 to 120
Series A Pneumatic Cylinder - Model A11 NFPA Style MX -- No Tie-Rod Extension
from Milwaukee Cylinder

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Body Material: Steel
  • Operating Pressure: 0.0 to 250
  • Stroke: 0.0 to 240
  • Bore Size: 8
Back to Back Tierod Hydraulic or Air Cylinder -- NFPA A2, AV2, HV2
from PHD, Inc.

The Back-To-Back Cylinder is used where three or four-rod positions are required. Two cylinders are attached back-to-back using common tierods. Different strokes on each cylinder give the capability of four positive stop positions. Advantages: Four positive stop positions possible, two cylinders... [See More]

  • Body Material: Steel
  • Operating Pressure: 20 to 1500
  • Stroke: 0.2500 to 12
  • Bore Size: 0.7500 to 1.38
Non-Rotating Air Cylinders -- SC-Series
from R&I Manufacturing Co.

DURA-SCAPE SC Series of Non-Rotating Air Cylinders are designed as multi purpose units. These air-operated devices provide the functionality of an air cylinder with the durability and features you ’ve come to expect from R &I. SC units have a single, precision ground, non-rotating, square... [See More]

  • Body Material: Aluminum; Steel
  • Operating Pressure: 40 to 100
  • Stroke: 0.5000 to 0.7500
  • Bore Size: 0.5625 to 1.12
EQ Series OEM Aluminum NFPA Interchangeable Cylinder Line -- X0 EQ
from ASCO

The EQ Series combines cost-effectiveness with proven dependability. It is a repairable OEM NFPA Interchangeable cylinder line that is specifically designed to give our customers an economical alternative. This Non-Lube air cylinder offers elasticity to to tight budgets without sacrificing quality. [See More]

  • Body Material: Aluminum; Steel; Stainless Steel (optional feature); Composite Tube
  • Operating Pressure: 250
  • Stroke: 0.0 to 48
  • Bore Size: 1.5 to 4
Powered Slide -- AGS-4
from AGI - American Grippers Inc.

Compact lightweight unit with built-in air cylinder. Linear ball bearings ride on precision hardened ground steel shafts. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Piston seals are U-cup type for long service life. Aluminum body and end blocks contain... [See More]

  • Body Material: Aluminum; Steel
  • Rated Load/Force: 25
  • Stroke: 0.0 to 4
  • Operating Pressure: 30 to 120
Series A Pneumatic Cylinder - Model A12 NFPA Style MX3 -- Tie-Rods Extended Rod End
from Milwaukee Cylinder

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Body Material: Steel
  • Operating Pressure: 0.0 to 250
  • Stroke: 0.0 to 240
  • Bore Size: 5
Compact Guide Rod Pneumatic Cylinder -- CTS
from PHD, Inc.

Series CTS Compact Guide Rod Cylinders excel in non-rotating cylinder applications where unit length is critical. They also perform as light duty slides where precise location is not required and side loading is limited. Optional shock pads extend cylinder life and minimize piston noise. The shock... [See More]

  • Body Material: Steel
  • Operating Pressure: 20 to 150
  • Stroke: 2.75 to 6
  • Bore Size: 0.4724 to 2.48
F Series Non-Rotating NFPA Interchangeable Cylinder Line -- F1 F
from ASCO

The F Series is a Non-Rotating NFPA Interchangeable pneumatic cylinder line that provides the solution to specific applications where piston rotation is not acceptable. Our innovative dual rod design provides precision positioning and linear movement. This makes the F Series ideal for a multitude of... [See More]

  • Body Material: Aluminum; Steel; Stainless Steel (optional feature)
  • Operating Pressure: 250
  • Stroke: 0.0 to 20
  • Bore Size: 1.5 to 4
Powered Slide Linear Thruster -- AGT-3
from AGI - American Grippers Inc.

Compact lightweight unit with replacable air cylinder.Floating piston rod coupling eliminates cylinder binding..Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance.Optional stroke adjustment for precise, repetitive operation.Aluminum body and end blocks contain... [See More]

  • Body Material: Aluminum; Steel
  • Rated Load/Force: 30
  • Stroke: 1 to 6
  • Operating Pressure: 30 to 120
Series A Pneumatic Cylinder - Model A13 NFPA Style MX2 -- Tie-Rods Extended Blind End
from Milwaukee Cylinder

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Body Material: Steel
  • Operating Pressure: 0.0 to 250
  • Stroke: 0.0 to 240
  • Bore Size: 2
Compact Pneumatic Cylinder -- CRS
from PHD, Inc.

PHDs Series CRS Cylinder features a self-lubricating nitrile piston seal to increase cylinder performance and provides the best unit life rating in its class of 70 million linear inches of travel. In addition, this compact cylinder now features a clear anodized extruded body with integral slots for... [See More]

  • Body Material: Steel
  • Operating Pressure: 10 to 150
  • Stroke: 3.25 to 7
  • Bore Size: 0.4724 to 2.48
Large Bore A Series NFPA Interchangeable Cylinder Line -- E3 A
from ASCO

Head and cap are machined from (6061-T6) solid aluminum bar and anodized for corrosion resistance. A recess at the piston mating surface allows the air to work on a larger effective piston area for faster breakaway. The longer bronze rod bushing provides a maximum load bearing support. The material... [See More]

  • Body Material: Aluminum; Steel; Stainless Steel (optional feature); Composite Tube
  • Operating Pressure: 250
  • Stroke: 0.0 to 99
  • Bore Size: 8 to 14
Powered Slide Linear Thruster -- AGT-4
from AGI - American Grippers Inc.

Compact lightweight unit with replacable air cylinder. Floating piston rod coupling eliminates cylinder binding.. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Optional stroke adjustment for precise, repetitive operation. Aluminum body and end blocks... [See More]

  • Body Material: Aluminum; Steel
  • Rated Load/Force: 70
  • Stroke: 1 to 8
  • Operating Pressure: 30 to 120
Series A Pneumatic Cylinder - Model A21 NFPA Style MF5 -- Rod Square Flange Mounting
from Milwaukee Cylinder

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Body Material: Steel
  • Operating Pressure: 0.0 to 250
  • Stroke: 0.0 to 240
  • Bore Size: 1.5
ISO/VDMA Pneumatic Cylinder -- CV
from PHD, Inc.

New Generation Series CV Cylinder design enhancements include increased width of PTFE wear ring for greater support, durability, and increased piston seal retention for higher speed applications. A new imperial design of the Series CV Cylinder is available with imperial ports, stroke length, and rod... [See More]

  • Body Material: Steel
  • Operating Pressure: 7.5 to 150
  • Stroke: 20 to 40
  • Bore Size: 0.7874 to 3.94
Series A Pneumatic Cylinder - Model A22 NFPA Style ME4 -- Blind Square Flange Mounting
from Milwaukee Cylinder

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Body Material: Steel
  • Operating Pressure: 0.0 to 250
  • Stroke: 0.0 to 240
  • Bore Size: 16
Needle Cylinder for Blow Molding -- BCT
from PHD, Inc.

Series BCT Needle Cylinders are direct OEM needle cylinder solutions used in continuous extrusion wheels. These cylinders are a non-rotating shaft design to keep needle tip in the correct orientation with standard NPT ports for extend, retract and blow. The BCT2 version is a high flow version that... [See More]

  • Body Material: Steel
  • Operating Pressure: 20 to 150
  • Stroke: 0.7874 to 1.57
  • Bore Size: 1.26 to 1.97
Series A Pneumatic Cylinder - Model A31 NFPA Style MF1 -- Rod Rectangular Flange Mounting
from Milwaukee Cylinder

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Body Material: Steel
  • Operating Pressure: 0.0 to 250
  • Stroke: 0.0 to 240
  • Bore Size: 5
Pneumatic Compact Cylinder -- OCQ
from PHD, Inc.

The PHD Optimax ® Series OCQ Pneumatic Compact Cylinder features a compact design for applications where cylinder length is critical. The Series OCQ features drop-in metric mounting to match the global standard, and is available in 10 bore sizes in incremental stroke lengths to fit a variety of... [See More]

  • Body Material: Steel
  • Cylinder Configuration: Simple
  • Operating Temperature: -20 to 180
  • Cylinder Style: Rotating
Series A Pneumatic Cylinder - Model A32 NFPA Style MF2 -- Blind Rectangular Flange Mounting
from Milwaukee Cylinder

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Body Material: Steel
  • Operating Pressure: 0.0 to 250
  • Stroke: 0.0 to 240
  • Bore Size: 4
Three Position Tierod Hydraulic or Air Cylinder -- NFPA A3, AV3, HV3
from PHD, Inc.

Three Position Cylinders provide three positive stop positions in a single rod unit. The positions are achieved through an auxiliary cylinder integrated into the three position unit. Advantages: Four standard bore sizes available, standard stroke lengths range from 1/4" to 6" for each cylinder [See More]

  • Body Material: Steel
  • Operating Pressure: 20 to 1500
  • Stroke: 0.2500 to 12
  • Bore Size: 0.7500 to 1.38
Series A Pneumatic Cylinder - Model A41 NFPA Style MS4 -- Tapped Holes in Caps Flush Mounting
from Milwaukee Cylinder

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Body Material: Steel
  • Operating Pressure: 0.0 to 250
  • Stroke: 0.0 to 240
  • Bore Size: 1.5
Tierod Hydraulic or Air Cylinder -- NFPA A, AV, HV
from PHD, Inc.

Tom Thumb © Medium Duty Cylinders are available in a wide range of mounting styles and options. All units are of tierod construction and repairable. Available in single or double-acting. Advantages: Wide range of options and sizes makes it fast and easy to select suitable cylinder. [See More]

  • Body Material: Steel
  • Operating Pressure: 20 to 1500
  • Stroke: 0.2500 to 18
  • Bore Size: 0.7500 to 1.38
Series A Pneumatic Cylinder - Model A42 NFPA Style MS2 -- Side Lug Mounting
from Milwaukee Cylinder

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Body Material: Steel
  • Operating Pressure: 0.0 to 250
  • Stroke: 0.0 to 240
  • Bore Size: 12
Universal Nozzle Cylinders for Blow Molding -- BCZU
from PHD, Inc.

Series BCZU Universal Nozzle Cylinders are direct replacements for Sidel ® Universal Machines. These cylinders mount into the same space and bolt patterns, provide significantly longer service life, and reduce maintenance and downtime in stretch blow molding applications. Units are field... [See More]

  • Body Material: Steel
  • Cylinder Configuration: Simple
  • Operating Temperature: -20 to 180
  • Cylinder Style: Rotating
Series A Pneumatic Cylinder - Model A42 NFPA Style MS2 -- Side Lug Mounting
from Milwaukee Cylinder

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Body Material: Steel
  • Operating Pressure: 0.0 to 250
  • Stroke: 0.0 to 240
  • Bore Size: 2
Universal Stretching Cylinder -- BCSU
from PHD, Inc.

Series BCSU Universal Stretching Cylinders are direct replacements for Sidel ® Universal Machines. These cylinders mount into the same space and bolt patterns, provide significantly longer service life, and reduce maintenance and downtime in stretch blow molding applications. Units are field... [See More]

  • Body Material: Steel
  • Cylinder Configuration: Simple
  • Operating Temperature: -20 to 180
  • Cylinder Style: Rotating
Series A Pneumatic Cylinder - Model A43 NFPA Style MS7 -- Foot Mounting
from Milwaukee Cylinder

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Body Material: Steel
  • Operating Pressure: 0.0 to 250
  • Stroke: 0.0 to 240
  • Bore Size: 6
Series A Pneumatic Cylinder - Model A43 NFPA Style MS7 -- Foot Mounting
from Milwaukee Cylinder

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Body Material: Steel
  • Operating Pressure: 0.0 to 250
  • Stroke: 0.0 to 240
  • Bore Size: 10
Series A Pneumatic Cylinder - Model A51 NFPA Style MS3 -- Centerline Lug Mounting
from Milwaukee Cylinder

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Body Material: Steel
  • Operating Pressure: 0.0 to 250
  • Stroke: 0.0 to 240
  • Bore Size: 14
Series A Pneumatic Cylinder - Model A61 NFPA Style MP1 -- Clevis Mount
from Milwaukee Cylinder

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Body Material: Steel
  • Operating Pressure: 0.0 to 250
  • Stroke: 0.0 to 240
  • Bore Size: 1.5
Series A Pneumatic Cylinder - Model A62 -- Fixed Mount
from Milwaukee Cylinder

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Body Material: Steel
  • Operating Pressure: 0.0 to 250
  • Stroke: 0.0 to 240
  • Bore Size: 3.25
Series A Pneumatic Cylinder - Model A71 NFPA Style MT1 -- Rod End Trunnion Mount
from Milwaukee Cylinder

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Body Material: Steel
  • Operating Pressure: 0.0 to 250
  • Stroke: 0.0 to 240
  • Bore Size: 3.25
Series A Pneumatic Cylinder - Model A72 NFPA Style MT2 -- Blind End Trunnion Mount
from Milwaukee Cylinder

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Body Material: Steel
  • Operating Pressure: 0.0 to 250
  • Stroke: 0.0 to 240
  • Bore Size: 14
Series A Pneumatic Cylinder - Model A73 NFPA Style MT4 -- Center Trunnion Mount
from Milwaukee Cylinder

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Body Material: Steel
  • Operating Pressure: 0.0 to 250
  • Stroke: 0.0 to 240
  • Bore Size: 8
Series A Pneumatic Cylinder - NFPA Style MDX -- Double Rod End
from Milwaukee Cylinder

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Body Material: Steel
  • Operating Pressure: 0.0 to 250
  • Stroke: 0.0 to 240
  • Bore Size: 10