Rectangular Air Cylinders

38 Results
Flat cylinder -- EZH-1,5/6,5-10
from Festo Corporation

Extremely flat design. Protected against rotation thanks to special piston shape. Wide variety of mounting and attachment options. Magnetic piston for position sensing [See More]

  • Cylinder Style: Rectangular
  • Rated Load/Force: 0.8542
  • Stroke: 0.3937
  • Operating Pressure: 43.51 to 87.02
Pneumatic Linear Units
from Bansbach Easylift®

With this pneumatic linear unit, considerable loads can be moved very. quickly. Due to the special guiding, transverse forces up to 600 N are no problem. The very short end damping allows a controlled movement of the load. The cylinder becomes a very efficient height adjustment, which can be used in... [See More]

  • Cylinder Style: Rectangular
  • Rated Load/Force: 135
  • Stroke: 11.81
  • Shaft Diameter: 1.57
Clean Act Air Cylinders -- Compact®
from Compact Automation

Compact Clean-Act ™ cylinders are designed for a clean room environment. Features. Low Friction - non-filled thermoplastic polyester rod bushing. Additional rod seals with four seating points. Vacuum port is tunneled between 2 multi-lobed seals. Benefits. Eliminates the possibility of... [See More]

  • Cylinder Style: Rectangular
  • Cylinder Configuration: Simple
  • Bore Size: 0.7500 to 1.62
  • Cylinder Action: Double
Flat cylinder -- EZH-10/40-40-A-B
from Festo Corporation

Extremely flat design. Protected against rotation thanks to special piston shape. Wide variety of mounting and attachment options. Magnetic piston for position sensing [See More]

  • Cylinder Style: Rectangular
  • Rated Load/Force: 46.08
  • Stroke: 1.57
  • Operating Pressure: 36.26 to 87.02
Composite Cylinders -- Compact®
from Compact Automation

The Compact ® Composite Cylinder is your complete motion control solution for medical and food grade applications, or wherever lightweight, washdown and corrosion resistance is required. Composite Cylinder ManufacturersWith a wide range of both imperial and metric sizes to choose from, we can... [See More]

  • Cylinder Style: Rectangular
  • Operating Pressure: 125 to 150
  • Stroke: 4
  • Bore Size: 0.5000 to 2
Flat cylinder -- EZH-2,5/9-10-B
from Festo Corporation

Extremely flat design. Protected against rotation thanks to special piston shape. Wide variety of mounting and attachment options. Magnetic piston for position sensing [See More]

  • Cylinder Style: Rectangular
  • Rated Load/Force: 2.25
  • Stroke: 0.3937
  • Operating Pressure: 40.61 to 87.02
GC 2000 Series Guided Cylinders
from Compact Automation

Features: Compact envelope. Two external guide rods. Oil impregnated guide bushings. Two mounting surfaces and a large tooling plate. [See More]

  • Cylinder Style: Rectangular
  • Operating Pressure: 250
  • Stroke: 0.1250 to 3
  • Bore Size: 0.5000 to 3
GC 3000 Series Guided Air Cylinders
from Compact Automation

GC3000 features two long guide bushings in the head end. The guide rods do not extend beyond the back of the cylinder body, thus providing a short overall length and low unit weight. [See More]

  • Cylinder Style: Rectangular
  • Bore Size: 0.4724 to 1.57
  • Stroke: 0.3937 to 5.91
  • Cylinder Configuration: Simple
GC 4000 Series Guided Air Cylinders
from Compact Automation

GC4000 features four long guide bushings, two per end. The guide rods extend beyond the back of the cylinder body so when the cylinder extends, four point support reduces deflection and extends the life under full loads. [See More]

  • Cylinder Style: Rectangular
  • Bore Size: 0.4724 to 1.57
  • Stroke: 0.3937 to 5.91
  • Cylinder Configuration: Simple
GRC Guide Rod Cylinders
from Compact Automation

Turn-Act guided cylinders combine high strength, lightweight extruded bodies and the rigid support of composite or roller ball bearings with enersorb piston to provide an unparalleled guided cylinder product. Features: 4 Base Models. ½, 3/4, 1 ¼ and 2 ½ inch Bores. Lift forces... [See More]

  • Cylinder Style: Rectangular
  • Bore Size: 0.5000 to 2.5
  • Stroke: 2 to 8
  • Operating Temperature: -20 to 180
Multi-Act Integrated Motion Actuator -- MAO Miniature Series
from Compact Automation

Multi Act ’s integrated multi position devices include multi position cylinders and multi position actuators, which feature an output shaft that produces both linear and rotary motions and may be operated independently and simultaneously. These devices offer many advantages over single... [See More]

  • Cylinder Style: Miniture; Rectangular; Rotating
  • Rated Load/Force: 100
  • Stroke: 1 to 4
  • Operating Pressure: 35 to 200
Rectangular Air Cylinders -- Compact®
from Compact Automation

Compact Automation Products LLC rectangle cylinders are designed for applications where space and endurance are a top priority. Their slim compact design, allows them to fit into spaces where traditional square cylinders will not. Available in standard inch Bore size(s): 1/2" Bore. Note: Rectangle... [See More]

  • Cylinder Style: Rectangular
  • Cylinder Configuration: Simple
  • Bore Size: 0.3150 to 1.57
  • Cylinder Action: Double
Square Air Cylinders -- Compact®
from Compact Automation

Available in standard inch Bore size(s): 3/4" to 3" Bore. Available in stocked lengths from 3/4" to 3-3/4". Compact Inch Cylinders, Inch Linear Actuators, Single Acting Cylinders and Knife Gate Cylinders are available in 3 duty types: Standard Duty. Our most space efficient duty. Short rod bearing... [See More]

  • Cylinder Style: Rectangular
  • Cylinder Configuration: Simple
  • Bore Size: 0.7500 to 3
  • Cylinder Action: Double
Standard Metric Air Cylinders
from Compact Automation

Metric cylinders are standard cylinders available in 3 duty types: Standard Duty. Our most space efficient duty. Short rod bearing and thin piston design. Available as single or double rod end. Intermediate Duty (Half Husky ®). A combination of our standard and Heavy duty. long rod bearing and... [See More]

  • Cylinder Style: Rectangular
  • Bore Size: 0.3150 to 1.57
  • Operating Pressure: 116 to 435
  • Cylinder Configuration: Simple
Airpel® -- M32
from Airpot Corporation

Friction under pressure typically 1-2%, double acting option [See More]

  • Cylinder Style: Rectangular
  • Rated Load/Force: 71.17
  • Stroke: 0.4921 to 3.94
  • Operating Pressure: 0.5076 to 102
BF Air Cylinder -- PC Series
from FUJIKURA COMPOSITES Inc.

Compliant with JIS mounting instructions. Available to attach sensor. Features. PC cylinder is compliant with JIS, which gathered unrivaled characteristics of BF diaphragms. It is compliant with specifications of cylinder installing size 1PS of JIS B 8368. Extremely little air-leakage. Implanted... [See More]

  • Cylinder Style: Rectangular
  • Operating Pressure: 2.18 to 102
  • Stroke: 0.3937 to 1.97
  • Operating Temperature: 32 to 140
C Series Compact Cylinder Line -- F1 C
from ASCO

The C Series is a robust compact cylinder line that is designed to fit tight space requirements. The low profile design and variety of mounting options makes this cylinder line extremely popular. Furthermore, its unique style and diversity makes the C Series a one of a kind compact cylinder line. [See More]

  • Cylinder Style: Tie-Rod; Multi-Bore (optional feature); Rectangular
  • Operating Pressure: 250
  • Stroke: 0.0 to 20
  • Bore Size: 0.7500 to 4
Air/Oil Tandem Tierod Cylinder -- TD
from PHD, Inc.

The Tandem Cylinder provides close, smooth control of piston rod speed even with changing external loads. The unit is air powered while the hydraulic portion serves as a control medium. Advantages: Four standard sizes available, provides close, smooth control of piston rod speed. [See More]

  • Cylinder Style: Tie-Rod; Rectangular
  • Operating Pressure: 20 to 1500
  • Stroke: 0.2500 to 12
  • Bore Size: 0.7500 to 1.38
OSP-P Active Brake Series -- AB 25
from Parker Hannifin / Automation / Pneumatic - Europe

Brakes actuated by pressurisation. Actuated by pressurisation. Released by spring actuation. Completely stainless version. Holds position, even under changing load conditions [See More]

  • Cylinder Style: Rectangular
  • Rated Load/Force: 66.32
  • Stroke: 0.0394 to 236
  • Operating Pressure: 116
Non-Rotating Air Cylinders -- CC-Series
from R&I Manufacturing Co.

DURA-SCAPE CC Series of Economy Non-Rotating Air Cylinders are designed as multi purpose units. The CC series is designed for applications where all the features of our SC series are not required, while still offering the time-tested quality construction and durability you ’ve come to expect. [See More]

  • Cylinder Style: Rectangular
  • Operating Pressure: 40 to 100
  • Stroke: 0.7500 to 1.25
  • Bore Size: 0.6250
ISO/VDMA Series Metric Standard Interchangeable Cylinder -- WA
from ASCO

The ISO/VDMA Series is an aluminum body air cylinder line that is designed to meet all your international cylinder requirements. In fact, our ISO/VDMA Series cylinders are designed to meet the requirements of ISO 6431 (International) and VDMA 24562 (Germany). The combination of lightweight aluminum... [See More]

  • Cylinder Style: Rectangular
  • Rated Load/Force: 1557
  • Stroke: 0.9843 to 19.69
  • Operating Pressure: 150
Back to Back Tierod Hydraulic or Air Cylinder -- NFPA A2, AV2, HV2
from PHD, Inc.

The Back-To-Back Cylinder is used where three or four-rod positions are required. Two cylinders are attached back-to-back using common tierods. Different strokes on each cylinder give the capability of four positive stop positions. Advantages: Four positive stop positions possible, two cylinders... [See More]

  • Cylinder Style: Tie-Rod; Rectangular
  • Operating Pressure: 20 to 1500
  • Stroke: 0.2500 to 12
  • Bore Size: 0.7500 to 1.38
OSP-P ATEX Version Series -- OSP-P10
from Parker Hannifin / Automation / Pneumatic - Europe

Certified application in EX environments. The rodless pneumatic cylinders of Origa Division Europe are the first linear drive units, which are EX certified in the group of equipment II, Category 2 GD. For detailed information on how to use pneumatic components in EX-Areas, see leaflet A5P060E "EU... [See More]

  • Cylinder Style: Rectangular
  • Rated Load/Force: 10.57
  • Stroke: 0.0394 to 236
  • Operating Pressure: 116
Non-Rotating Air Cylinders -- SC-Series
from R&I Manufacturing Co.

DURA-SCAPE SC Series of Non-Rotating Air Cylinders are designed as multi purpose units. These air-operated devices provide the functionality of an air cylinder with the durability and features you ’ve come to expect from R &I. SC units have a single, precision ground, non-rotating, square... [See More]

  • Cylinder Style: Rectangular
  • Operating Pressure: 40 to 100
  • Stroke: 0.5000 to 0.7500
  • Bore Size: 0.5625 to 1.12
Reciprocator Cylinder -- L1
from ASCO

The Reciprocator is a "self" reciprocating, air-operated cylinder that provides power for any equipment that requires a substained, cyclic motion. It requires no electricity, has no switches to burn out, and needs no extra plumbing. Just connect it to an air supply and the piston goes back and... [See More]

  • Cylinder Style: Rectangular
  • Bore Size: 1.5 to 2.5
  • Operating Pressure: 250
  • Shaft Diameter: 0.5000 to 0.6250
Compact Guide Rod Pneumatic Cylinder -- CTS
from PHD, Inc.

Series CTS Compact Guide Rod Cylinders excel in non-rotating cylinder applications where unit length is critical. They also perform as light duty slides where precise location is not required and side loading is limited. Optional shock pads extend cylinder life and minimize piston noise. The shock... [See More]

  • Cylinder Style: Rectangular
  • Operating Pressure: 20 to 150
  • Stroke: 2.75 to 6
  • Bore Size: 0.4724 to 2.48
OSP-P Bi-Parting Series -- OSP-P40-SL-BP
from Parker Hannifin / Automation / Pneumatic - Europe

For synchronized bi-parting movements. Accurate bi-parting movement through toothed belt synchronization. Optimum slow speed performance Increased action force. Anodized aluminium guide rail with prism-form slideway arrangement. Adjustable polymer slide units. Combined sealing system with polymer... [See More]

  • Cylinder Style: Rectangular
  • Operating Pressure: 116
  • Stroke: 0.0394 to 19.69
  • Shaft Diameter: 1.57
Tiny Titan Series -- F2O
from ASCO

The quad ring rod seal and teflon wiper design provides proper sealing and long life. Tube end seals are compression type and reusable. The high strength profile design aluminum tube is hard coat anodized on the inner diameter. This provides a smooth corrosion free sealing surface and excellent... [See More]

  • Cylinder Style: Rectangular
  • Rated Load/Force: 149
  • Stroke: 0.0 to 10
  • Operating Pressure: 150
Compact Pneumatic Cylinder -- CRS
from PHD, Inc.

PHDs Series CRS Cylinder features a self-lubricating nitrile piston seal to increase cylinder performance and provides the best unit life rating in its class of 70 million linear inches of travel. In addition, this compact cylinder now features a clear anodized extruded body with integral slots for... [See More]

  • Cylinder Style: Rectangular
  • Operating Pressure: 10 to 150
  • Stroke: 3.25 to 7
  • Bore Size: 0.4724 to 2.48
OSP-P Cleanroom Series -- OSP-P16
from Parker Hannifin / Automation / Pneumatic - Europe

Protection class IP64 protected linear drives. If linear drives come into contact with sugary or other sticky fluids during operation, there is a risk that parts of the drive, such as covers or guides, will jam, especially after long periods of downtime. In the best case scenario, the resulting... [See More]

  • Cylinder Style: Rectangular
  • Rated Load/Force: 26.98
  • Stroke: 0.0394 to 47.24
  • Operating Pressure: 116
Universal Series Metric Compact Interchangeable Cylinder Line -- UGD
from ASCO

The Universal Series is a compact, extruded aluminum body air cylinder line that that is designed to meet all your international compact cylinder requirements. The Universal Series minimizes overall space requirements through enabling precise, direct mounting in the smallest amount of space... [See More]

  • Cylinder Style: Multi-Bore (optional feature); Rectangular
  • Operating Pressure: 150
  • Stroke: 0.1969 to 11.81
  • Bore Size: 0.4724 to 6.3
ISO/VDMA Pneumatic Cylinder -- CV
from PHD, Inc.

New Generation Series CV Cylinder design enhancements include increased width of PTFE wear ring for greater support, durability, and increased piston seal retention for higher speed applications. A new imperial design of the Series CV Cylinder is available with imperial ports, stroke length, and rod... [See More]

  • Cylinder Style: Rectangular
  • Operating Pressure: 7.5 to 150
  • Stroke: 20 to 40
  • Bore Size: 0.7874 to 3.94
OSP-P Long Stroke LS Series -- OSP-P50LS
from Parker Hannifin / Automation / Pneumatic - Europe

Achieves unparalleled stroke of 41 meters. The "Long-Stroke" cylinder LS uses a highly accurate connection technology that allows multiple cylinder barrels to be joined. Together with the legendary ORIGA steel inner band seal, Origa Division Europe has achieved an unparalleled stroke of 41 meters. [See More]

  • Cylinder Style: Rectangular
  • Rated Load/Force: 270
  • Stroke: 0.0394 to 1614
  • Operating Pressure: 116
Needle Cylinder for Blow Molding -- BCT
from PHD, Inc.

Series BCT Needle Cylinders are direct OEM needle cylinder solutions used in continuous extrusion wheels. These cylinders are a non-rotating shaft design to keep needle tip in the correct orientation with standard NPT ports for extend, retract and blow. The BCT2 version is a high flow version that... [See More]

  • Cylinder Style: Rectangular
  • Operating Pressure: 20 to 150
  • Stroke: 0.7874 to 1.57
  • Bore Size: 1.26 to 1.97
OSP-P Passive Brake Series -- MB-SL 25
from Parker Hannifin / Automation / Pneumatic - Europe

Brake operated by spring actuation. Brake operated by spring actuation. Brake release by pressurisation. Optional sensor to indicate brake lining wear. Anodised aluminium rail, with prism shaped slide elements. Adjustable plastic slide elements. Composite sealing system with plastic and felt wiper... [See More]

  • Cylinder Style: Rectangular
  • Rated Load/Force: 66.32
  • Stroke: 0.0394 to 236
  • Operating Pressure: 65.27 to 116
P1J Series -- P1J-G020DS-0005
from Parker Hannifin / Automation / Pneumatic - Europe

Dia 12 to 63mm bore size. Stroke lengths up to 100mm. Single and double acting. Magnetic piston as standard. Compact dimensions for confined spaces. Complete range of mountings and sensors [See More]

  • Cylinder Style: Rectangular
  • Operating Pressure: 145
  • Stroke: 0.1969
  • Bore Size: 0.7874
P1M Series -- P1M020VDMA7G005
from Parker Hannifin / Automation / Pneumatic - Europe

Dia 12 - 100 mmBore size. Stroke lengths upto 500mm. Single and double acting. Magnetic piston as standard. Flexible porting options. Complete range of mountings and sensors. NB: Please note that the mounting dimensions for the P1M range of Short Build Cylinders vary between the US versions and the... [See More]

  • Cylinder Style: Rectangular
  • Operating Pressure: 145
  • Stroke: 0.1969
  • Bore Size: 0.7874
P5T Series -- P5T-C016DGSN010
from Parker Hannifin / Automation / Pneumatic - Europe

Dia 16mm to 100mm Bore sizes. Stroke up to 200mm. Flexible porting options. Magnetic pistons as standard. Wear compensating piston seals [See More]

  • Cylinder Style: Rectangular
  • Operating Pressure: 145
  • Stroke: 0.3937
  • Bore Size: 0.6299