Adjustable Stroke Air Cylinders

13 Results
Multi-Act Integrated Motion Actuator -- MAO Miniature Series
from Compact Automation

Multi Act ’s integrated multi position devices include multi position cylinders and multi position actuators, which feature an output shaft that produces both linear and rotary motions and may be operated independently and simultaneously. These devices offer many advantages over single... [See More]

  • Features: Adjustable Stroke; Bumpers; Home / Limit / Position Switches (optional feature); Multi-Position
  • Rated Load/Force: 100
  • Stroke: 1 to 4
  • Operating Pressure: 35 to 200
Non-Rotating Air Cylinders -- CC-Series
from R&I Manufacturing Co.

DURA-SCAPE CC Series of Economy Non-Rotating Air Cylinders are designed as multi purpose units. The CC series is designed for applications where all the features of our SC series are not required, while still offering the time-tested quality construction and durability you ’ve come to expect. [See More]

  • Features: Adjustable Stroke; Integral Sensor; Non-Rotating
  • Operating Pressure: 40 to 100
  • Stroke: 0.7500 to 1.25
  • Bore Size: 0.6250
AGS Series Powered Slide -- AGS-5
from AGI - American Grippers Inc.

Compact lightweight unit with built-in air cylinder. Linear ball bearings ride on precision hardened ground steel shafts. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Piston seals are U-cup type for long service life. Aluminum body and end blocks contain... [See More]

  • Features: Adjustable Stroke; Bumpers (optional feature); Double-End Rod; Integral Sensor (optional feature); Non-Rotating; Shock Absorbers (optional feature)
  • Rated Load/Force: 50
  • Stroke: 0.0 to 5
  • Operating Pressure: 30 to 120
MXP Internal Bearing Pneumatic Cylinder -- MXP25N
from Tolomatic

Best in many vertical applications, permanently lubricated internal bearing [See More]

  • Features: Adjustable Stroke; Bumpers; Magnetic Switch (optional feature); Non-Rotating; Shock Absorbers (optional feature)
  • Operating Pressure: 0.0 to 100
  • Stroke: ? to 206
  • Bore Size: 1
Non-Rotating Air Cylinders -- SC-Series
from R&I Manufacturing Co.

DURA-SCAPE SC Series of Non-Rotating Air Cylinders are designed as multi purpose units. These air-operated devices provide the functionality of an air cylinder with the durability and features you ’ve come to expect from R &I. SC units have a single, precision ground, non-rotating, square... [See More]

  • Features: Adjustable Stroke; Integral Sensor; Non-Rotating
  • Operating Pressure: 40 to 100
  • Stroke: 0.5000 to 0.7500
  • Bore Size: 0.5625 to 1.12
AGS Series Powered Slide -- AGS-6
from AGI - American Grippers Inc.

Compact lightweight unit with built-in air cylinder. Linear ball bearings ride on precision hardened ground steel shafts. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Piston seals are U-cup type for long service life. Aluminum body and end blocks contain... [See More]

  • Features: Adjustable Stroke; Bumpers (optional feature); Double-End Rod; Integral Sensor (optional feature); Non-Rotating; Shock Absorbers (optional feature)
  • Rated Load/Force: 80
  • Stroke: 0.0 to 6
  • Operating Pressure: 30 to 120
MXP Profiled Rail Pneumatic Cylinder -- MXP25P
from Tolomatic

High precision bearings feature smooth, low breakaway motion [See More]

  • Features: Adjustable Stroke; Bumpers; Magnetic Switch (optional feature); Non-Rotating; Shock Absorbers (optional feature)
  • Operating Pressure: 0.0 to 100
  • Stroke: ? to 206
  • Bore Size: 1
Long Stroke Powered Slide -- AGSL-5
from AGI - American Grippers Inc.

Magnetically coupled cylinder is designed to be leak free due to no mechanical connection between the piston and the body. Prelubricated for miles of maintenance-free travel, with easily accessible carriage lubrication port.304 stainless steel tubing and U-cup seals for lower dynamic... [See More]

  • Features: Adjustable Stroke; Bumpers; Integral Sensor (optional feature); Non-Rotating; Protective Boot; Shock Absorbers (optional feature)
  • Rated Load/Force: 24
  • Stroke: 5 to 96
  • Operating Pressure: 26 to 101
MXP Solid Bearing Pneumatic Cylinder -- MXP25S
from Tolomatic

Large bearing surface contact area optimizes stress distribution [See More]

  • Features: Adjustable Stroke; Bumpers; Magnetic Switch (optional feature); Non-Rotating; Shock Absorbers (optional feature)
  • Operating Pressure: 0.0 to 100
  • Stroke: ? to 206
  • Bore Size: 1
Mini Power Slide -- AGMS-1-1
from AGI - American Grippers Inc.

T-Slot bearing support for the carriage and end plate offers superior load bearing performance throughout the stroke. Compact lightweight unit with built-in air cylinder. Piston seals are U-cup type for long service life. Standard built-in stroke adjustment and stroke lock for precise, repetitive... [See More]

  • Features: Adjustable Stroke; Bumpers (optional feature); Integral Sensor (optional feature); Magnetic Switch; Non-Rotating; Shock Absorbers (optional feature)
  • Rated Load/Force: 15
  • Stroke: 0.0 to 0.5000
  • Operating Pressure: 20 to 120
Mini Power Slide -- AGMS-2-1
from AGI - American Grippers Inc.

T-Slot bearing support for the carriage and end plate offers superior load bearing performance throughout the stroke. Compact lightweight unit with built-in air cylinder. Piston seals are U-cup type for long service life. Standard built-in stroke adjustment and stroke lock for precise, repetitive... [See More]

  • Features: Adjustable Stroke; Bumpers (optional feature); Integral Sensor (optional feature); Magnetic Switch; Non-Rotating; Shock Absorbers (optional feature)
  • Rated Load/Force: 35
  • Stroke: 0.0 to 0.5000
  • Operating Pressure: 30 to 120
Powered Slide -- AGS-4
from AGI - American Grippers Inc.

Compact lightweight unit with built-in air cylinder. Linear ball bearings ride on precision hardened ground steel shafts. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Piston seals are U-cup type for long service life. Aluminum body and end blocks contain... [See More]

  • Features: Adjustable Stroke; Bumpers (optional feature); Double-End Rod; Integral Sensor (optional feature); Non-Rotating; Shock Absorbers (optional feature)
  • Rated Load/Force: 25
  • Stroke: 0.0 to 4
  • Operating Pressure: 30 to 120
Powered Slide Linear Thruster -- AGT-3
from AGI - American Grippers Inc.

Compact lightweight unit with replacable air cylinder.Floating piston rod coupling eliminates cylinder binding..Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance.Optional stroke adjustment for precise, repetitive operation.Aluminum body and end blocks contain... [See More]

  • Features: Adjustable Stroke; Bumpers (optional feature); Integral Sensor (optional feature); Non-Rotating; Shock Absorbers (optional feature)
  • Rated Load/Force: 30
  • Stroke: 1 to 6
  • Operating Pressure: 30 to 120