Shock Absorbers Air Cylinders

Description

Shock absorbers air cylinders are devices designed to manage the kinetic energy generated by moving parts in machinery. They function by absorbing and dissipating energy, thereby reducing the impact, vibration, and noise that can occur during operation. This helps in maintaining the integrity and performance of the machinery.

Working Principle

Shock absorbers work by converting kinetic energy into thermal energy. When an external force is applied, the piston within the cylinder moves against a hydraulic fluid, creating resistance. This resistance converts the kinetic energy into heat, which is then dissipated through the cylinder body. This process provides controlled and predictable deceleration, which is crucial for enhancing machinery performance and safety .

Applications

Shock absorbers air cylinders are integral in various industrial settings. They are commonly used in the automotive industry to enhance vehicle performance and safety by providing superior motion control and vibration dampening. In the aerospace sector, they help manage the kinetic energy of moving parts, ensuring smooth operation. Additionally, they are used in construction machinery to absorb shocks and vibrations, thereby minimizing impact on the equipment .

Advantages over other Air Cylinders

Compared to other devices like rubber bumpers and springs, hydraulic shock absorbers offer superior impact absorption characteristics. While rubber and springs store energy and can cause undesirable recoil effects, hydraulic shock absorbers provide a more controlled deceleration, reducing stress on machinery and allowing for increased operational speeds without damage .

Limitations

One limitation of shock absorbers is that they require proper specification for each application to ensure optimal performance. If not correctly sized or specified, they may not provide the desired level of energy absorption and could lead to increased wear and tear on machinery .

Considerations

When considering shock absorbers air cylinders, it is important to factor in initial costs, operating expenses, and maintenance requirements. Hydraulic shock absorbers are typically self-contained and maintenance-free, which can reduce long-term costs. However, ensuring the correct specification and sizing for the application is crucial to avoid unnecessary expenses and to maximize the lifespan and efficiency of the machinery .

27 Results
Pneumatic Guided Cylinders -- 2039308
from RS Components, Ltd.

Festo DGSL-16-80-Y3A [See More]

  • Features: Bumpers; Shock Absorbers
  • Operating Pressure: 116
  • Stroke: 3.15
  • Bore Size: 0.7874
Pneumatic Guided Cylinders -- 2039343
from RS Components, Ltd.

Festo DGSL-12-150-Y3A [See More]

  • Features: Bumpers; Shock Absorbers
  • Operating Pressure: 116
  • Stroke: 5.91
  • Bore Size: 0.6299
Pneumatic Guided Cylinders -- 2039354
from RS Components, Ltd.

Festo DGSL-10-100-Y3A [See More]

  • Features: Bumpers; Shock Absorbers
  • Operating Pressure: 116
  • Stroke: 3.94
  • Bore Size: 0.4724
Pneumatic Guided Cylinders -- 2039377
from RS Components, Ltd.

Festo DGSL-10-30-Y3A [See More]

  • Features: Bumpers; Shock Absorbers
  • Operating Pressure: 116
  • Stroke: 1.18
  • Bore Size: 0.4724
Pneumatic Guided Cylinders -- 2039404
from RS Components, Ltd.

DGST-10-50-Y12A mini slide [See More]

  • Features: Bumpers; Shock Absorbers
  • Operating Pressure: 116
  • Stroke: 1.97
  • Bore Size: 0.3937
Pneumatic Guided Cylinders -- 2039427
from RS Components, Ltd.

Festo DGSL-8-30-Y3A [See More]

  • Features: Bumpers; Shock Absorbers
  • Operating Pressure: 116
  • Stroke: 1.18
  • Bore Size: 0.3937
Pneumatic Guided Cylinders -- 2039447
from RS Components, Ltd.

Festo DGSL-20-150-Y3A [See More]

  • Features: Bumpers; Shock Absorbers
  • Operating Pressure: 116
  • Stroke: 5.91
  • Bore Size: 0.9843
Pneumatic Guided Cylinders -- 2039475
from RS Components, Ltd.

Festo DGSL-8-40-Y3A [See More]

  • Features: Bumpers; Shock Absorbers
  • Operating Pressure: 116
  • Stroke: 1.57
  • Bore Size: 0.3937
Pneumatic Guided Cylinders -- 2039512
from RS Components, Ltd.

DGST-16-50-Y12A mini slide [See More]

  • Features: Bumpers; Shock Absorbers
  • Operating Pressure: 116
  • Stroke: 1.97
  • Bore Size: 0.6299
Pneumatic Piston Rod Cylinders -- 1214310
from RS Components, Ltd.

Festo DSBC-40-100-PPVA-N3 [See More]

  • Features: Bumpers; Shock Absorbers
  • Operating Pressure: 174
  • Stroke: 3.94
  • Bore Size: 1.57
Pneumatic Piston Rod Cylinders -- 1214311
from RS Components, Ltd.

Round Cylinder, 25mm Bore, 100mm Stroke [See More]

  • Features: Bumpers; Shock Absorbers
  • Operating Pressure: 145
  • Stroke: 3.94
  • Bore Size: 0.9843
Pneumatic Piston Rod Cylinders -- 1214312
from RS Components, Ltd.

Round Cylinder, 25mm Bore, 50mm Stroke [See More]

  • Features: Bumpers; Shock Absorbers
  • Operating Pressure: 145
  • Stroke: 1.97
  • Bore Size: 0.9843
Pneumatic Piston Rod Cylinders -- 1214383
from RS Components, Ltd.

Round Cylinder, 20mm Bore, 250mm Stroke [See More]

  • Features: Bumpers; Shock Absorbers
  • Operating Pressure: 145
  • Stroke: 9.84
  • Bore Size: 0.7874
Pneumatic Piston Rod Cylinders -- 1214384
from RS Components, Ltd.

Round Cylinder, 20mm Bore, 250mm Stroke [See More]

  • Features: Bumpers; Shock Absorbers
  • Operating Pressure: 145
  • Stroke: 9.84
  • Bore Size: 0.7874
Pneumatic Piston Rod Cylinders -- 1214633
from RS Components, Ltd.

Round Cylinder, 20mm Bore, 25mm Stroke [See More]

  • Features: Bumpers; Shock Absorbers
  • Operating Pressure: 145
  • Stroke: 0.9843
  • Bore Size: 0.7874
Pneumatic Piston Rod Cylinders -- 1214634
from RS Components, Ltd.

Round Cylinder, 20mm Bore, 25mm Stroke [See More]

  • Features: Bumpers; Shock Absorbers
  • Operating Pressure: 145
  • Stroke: 0.9843
  • Bore Size: 0.7874
Pneumatic Piston Rod Cylinders -- 1214636
from RS Components, Ltd.

Round Cylinder, 20mm Bore, 320mm Stroke [See More]

  • Features: Bumpers; Shock Absorbers
  • Operating Pressure: 145
  • Stroke: 12.6
  • Bore Size: 0.7874
Pneumatic Piston Rod Cylinders -- 1214637
from RS Components, Ltd.

Round Cylinder, 20mm Bore, 320mm Stroke [See More]

  • Features: Bumpers; Shock Absorbers
  • Operating Pressure: 145
  • Stroke: 12.6
  • Bore Size: 0.7874
Pneumatic Piston Rod Cylinders -- 1214638
from RS Components, Ltd.

Round Cylinder, 20mm Bore, 35mm Stroke [See More]

  • Features: Bumpers; Shock Absorbers
  • Operating Pressure: 145
  • Stroke: 1.38
  • Bore Size: 0.7874
Pneumatic Piston Rod Cylinders -- 1214640
from RS Components, Ltd.

Round Cylinder, 20mm Bore, 40mm Stroke [See More]

  • Features: Bumpers; Shock Absorbers
  • Operating Pressure: 145
  • Stroke: 1.57
  • Bore Size: 0.7874
Pneumatic Piston Rod Cylinders -- 1214641
from RS Components, Ltd.

Round Cylinder, 20mm Bore, 40mm Stroke [See More]

  • Features: Bumpers; Shock Absorbers
  • Operating Pressure: 145
  • Stroke: 1.57
  • Bore Size: 0.7874
Pneumatic Piston Rod Cylinders -- 1214643
from RS Components, Ltd.

Round Cylinder, 20mm Bore, 50mm Stroke [See More]

  • Features: Bumpers; Shock Absorbers
  • Operating Pressure: 145
  • Stroke: 1.97
  • Bore Size: 0.7874
Pneumatic Piston Rod Cylinders -- 1214644
from RS Components, Ltd.

Festo DSNU-20-50-PPV-A [See More]

  • Features: Bumpers; Shock Absorbers
  • Operating Pressure: 145
  • Stroke: 1.97
  • Bore Size: 0.7874
Pneumatic Piston Rod Cylinders -- 1214646
from RS Components, Ltd.

Round Cylinder, 20mm Bore, 80mm Stroke [See More]

  • Features: Bumpers; Shock Absorbers
  • Operating Pressure: 145
  • Stroke: 3.15
  • Bore Size: 0.7874
Pneumatic Piston Rod Cylinders -- 1214647
from RS Components, Ltd.

Round Cylinder, 20mm Bore, 80mm Stroke [See More]

  • Features: Bumpers; Shock Absorbers
  • Operating Pressure: 145
  • Stroke: 3.15
  • Bore Size: 0.7874
Pneumatic Compact Cylinder -- OCQ
from PHD, Inc.

The PHD Optimax ® Series OCQ Pneumatic Compact Cylinder features a compact design for applications where cylinder length is critical. The Series OCQ features drop-in metric mounting to match the global standard, and is available in 10 bore sizes in incremental stroke lengths to fit a variety of... [See More]

  • Features: Shock Absorbers
  • Operating Pressure: 10.2 to 145
  • Stroke: 0.1969 to 3.94
  • Bore Size: 0.4720 to 3.94
CST Series Stopper Cylinder
from ASCO

The CST Series is designed to excel in both light and medium duty stopper applications. Numatics stopper cylinders enable objects to remain in control in conveyor systems. Pneumatic stopper cylinders are designed to stop objects at various conveyor processes such as machining, processing stations,... [See More]

  • Features: Bumpers; Non-Rotating; Shock Absorbers
  • Operating Pressure: 145
  • Stroke: 0.7874 to 1.18
  • Bore Size: 1.26 to 1.97