Nose Mount Air Cylinders
from Reid Supply
Pneumatic Cylindrical Hold Down Clamps provide activating force for over-center toggle clamps, applying pressure from the top. These cylinders are built to perform repetitive production operations with a magnetic ring for sensing capability. . Double End Pneumatic Cylinder [See More]
- Mounting: Nose Mount; Threaded; Front Nose
- Operating Pressure: 250
- Stroke: 1
- Bore Size: 0.7500
from FUJIKURA COMPOSITES Inc.
Features. Fluoropolymer is adopted as the seal part material. Friction resistance is small and it is able to keep stable. Long stroke 300 mm[11.81 in.], heat-resistant 200 ℃ [392F] specifications are also available. *Please contact us as it will be custom order. Applications. Precision... [See More]
- Mounting: None; Flange; Foot; Face; Nose Mount; Rear; Trunnion; Pivot
- Rated Load/Force: 0.4496
- Stroke: 0.3937 to 11.81
- Operating Pressure: 1.45 to 102
from ASCO
Delrin ® Corrosion Resistant Cylinders. Features. Delrin ® head, cap and piston provide excellent corrosion resistance in wash down environments where cylinders are exposed to moisture and certain solvents.*. Stainless steel rod and tube complete the corrosion resistance package and provide... [See More]
- Mounting: Double-end Mount; Nose Mount; Rear
- Operating Pressure: 100
- Stroke: 0.0 to 32
- Bore Size: 0.7500
from Reid Supply
Pneumatic Cylindrical Hold Down Clamps provide activating force for over-center toggle clamps, applying pressure from the top. These cylinders are built to perform repetitive production operations with a magnetic ring for sensing capability. . Double End Pneumatic Cylinder [See More]
- Mounting: Nose Mount; Threaded; Front Nose
- Operating Pressure: 250
- Stroke: 2
- Bore Size: 0.8750
from FUJIKURA COMPOSITES Inc.
Standard BF cylinders using dry-bearing are designed in a variety of sizes from 10 to 200mm(0.39 ~7.87in). Features. FC Series are standard type of BF Cylinders. They are designated in a variety of sizes from 10 to 200 φ(0.39 ~7.87in.). Each size has both a single action type and a... [See More]
- Mounting: Flange; Foot; Face; Nose Mount; Rear; Trunnion; Pivot
- Operating Pressure: 1.45 to 102
- Stroke: 0.2362 to 12.6
- Operating Temperature: 32 to 140
from ASCO
Multitude of standard stroke lengths. Single and Double Acting. Single and Double Rod. Self-lubricating rod bushing with a low coefficient of friction for smooth actuation. Standard Options Include: Magnetic Piston. Adjustable Cushions. Bumpers. All Stainless Steel Construction. High Temperature... [See More]
- Mounting: Nose Mount; Mounting Accessories Available
- Rated Load/Force: 394
- Stroke: 0.3937 to 1.97
- Operating Pressure: 150
from FUJIKURA COMPOSITES Inc.
Features. SC Series have linear ball bearings in it, and the same size and structures with FC Series so that it takes the best advantages of the features of BF diaphragms. Good responsiveness to pressure variations. Actuation by a very low pressure. The friction when a lateral load is applied... [See More]
- Mounting: Flange; Foot; Face; Nose Mount; Rear; Trunnion; Pivot
- Operating Pressure: 1.45 to 102
- Stroke: 1.65 to 12.6
- Operating Temperature: 32 to 140
from ASCO
The durable design of our Hole Punch Cylinder enables you to punch millions of maintenance-free holes. The Numatics Actuator Group Hole Punch Cylinder is perfect for punching holes in LLDPE (Linear Density Polyethylene) film. The ability to replace the punch is an integral part of the design. The... [See More]
- Mounting: Nose Mount
- Operating Pressure: 250
- Stroke: 0.5000
- Bore Size: 0.7500
from ASCO
The M Series is a stainless steel body air cylinder line that is the perfect solution for tight design budgets. This cylinder is reliable and is designed and built to maximize performance. It will exceed all of your light-duty cylinder application requirements. The M Series comes standard with a... [See More]
- Mounting: Double-end Mount; Nose Mount; Rear; Trunnion; Through Rod, Front Block
- Operating Pressure: 250
- Stroke: 0.0 to 4
- Bore Size: 0.3125
from ASCO
The quad ring rod seal and teflon wiper design provides proper sealing and long life. Tube end seals are compression type and reusable. The high strength profile design aluminum tube is hard coat anodized on the inner diameter. This provides a smooth corrosion free sealing surface and excellent... [See More]
- Mounting: Nose Mount
- Rated Load/Force: 149
- Stroke: 0.0 to 10
- Operating Pressure: 150