Pancake Air Cylinders
2 Results
Air Cylinder -- TD Series
from FUJIKURA COMPOSITES Inc.
from FUJIKURA COMPOSITES Inc.
Features. Super thin-type for installing in small space. Extremely little air-leakage by BF diaphragms. Excellent responsibility to minute pressure variations. Smooth starting even after long intervals. Applications. TD series find its best applications in such cases where air leakage is not allowed... [See More]
- Cylinder Style: Pancake
- Operating Pressure: 2.9 to 72.52
- Stroke: 0.1181 to 0.1969
- Operating Temperature: 32 to 140
Air Cylinder -- TS Series
from FUJIKURA COMPOSITES Inc.
from FUJIKURA COMPOSITES Inc.
Features. Super thin-type for installing in small space. Extremely little air-leakage by BF diaphragms. Excellent responsibility to minute pressure variations. Smooth starting even after long intervals. Applications. TC series find its best applications in such cases where air leakage is not allowed... [See More]
- Cylinder Style: Pancake
- Rated Load/Force: 0.0877 to 1.43
- Stroke: 0.1181 to 0.1969
- Operating Pressure: 2.9 to 72.52