NFPA Mounting Air Cylinders

Description

NFPA Mounting Air Cylinders are pneumatic devices designed to convert compressed air into mechanical motion. These cylinders are characterized by their adherence to NFPA (National Fluid Power Association) standards, which ensure uniformity in dimensions and mounting configurations. This standardization facilitates easy interchangeability and compatibility with various systems and components.

Working Principle

NFPA Mounting Air Cylinders operate by using compressed air to move a piston within a cylindrical chamber. The air pressure acts on the piston, creating linear motion. In double-acting cylinders, air pressure can be applied to both sides of the piston, allowing for controlled movement in both directions. This capability makes them versatile and efficient for applications requiring precise and reversible motion. The use of compressed air as a power source provides a clean and reliable means of actuation, making these cylinders useful in environments where hydraulic or electric actuators may not be suitable.

Applications

NFPA Mounting Air Cylinders are widely used in industrial automation and robotics systems, where they facilitate tasks such as material handling and assembly processes. For example, in a manufacturing plant, these cylinders might be used to operate robotic arms that assemble components on a production line. Their standardized mounting options, such as clevis, trunnion, and flange mounts, allow for easy integration into existing systems, enhancing their applicability across various industrial sectors.

Advantages over other Air Cylinders

One of the primary advantages of NFPA Mounting Air Cylinders is their adherence to standardized dimensions and mounting configurations, which ensures compatibility and interchangeability with other components and systems. This standardization reduces the need for custom parts and simplifies maintenance and replacement processes. Additionally, the ability to use double-acting configurations allows for more precise control and efficiency compared to single-acting cylinders.

Limitations

Despite their advantages, NFPA Mounting Air Cylinders have limitations. They require a continuous supply of compressed air, which can be costly and may necessitate additional infrastructure, such as compressors and air lines. Additionally, pneumatic systems may not provide the same level of force or precision as hydraulic systems, limiting their use in applications requiring high power or extreme accuracy.

Considerations

When selecting NFPA Mounting Air Cylinders, it is important to consider factors such as initial costs, operating expenses, and maintenance requirements. The initial cost may be higher due to the need for compatible components and infrastructure. Operating expenses can also be significant, as maintaining a compressed air system requires energy and regular upkeep. Durability and accuracy are generally high, but regular maintenance is essential to prevent leaks and ensure optimal performance. Replacement and maintenance costs can be minimized by adhering to manufacturer guidelines and conducting routine inspections to identify and address wear or damage early.

37 Results
R Series -- Medium Duty NFPA Tie Rod
from Eaton Hydraulics Group

Eaton ’s comprehensive range of R series cylinders is ANSI B93.15 and NFPA interchangeable. Eaton Vickers ® RE Series and Hydro-Line ® R5 Series cylinders come in 19 different mounting styles and standard bore sizes from 1 to 20 inches. The unitized pilot fitted rod bearing provides... [See More]

  • Operating Pressure: 250 to 1000
  • Mounting: NFPA
  • Bore Size: 1 to 20
  • Cylinder Style: Tie-Rod
Pneumatic Actuators
from IBT Industrial Solutions

IBT Industrial Solutions provides products and technical services for a complete line of pneumatic products. Our experience and expertise in the fluid power business, coupled with the strength and reach of our extensive distribution network give you the peace of mind that IBT is the right choice for... [See More]

  • Mounting: NFPA
  • Features: Non-Rotating
Back to Back Tierod Hydraulic or Air Cylinder -- NFPA A2, AV2, HV2
from PHD, Inc.

The Back-To-Back Cylinder is used where three or four-rod positions are required. Two cylinders are attached back-to-back using common tierods. Different strokes on each cylinder give the capability of four positive stop positions. Advantages: Four positive stop positions possible, two cylinders... [See More]

  • Stroke: 0.2500 to 12
  • Bore Size: 0.7500 to 1.38
  • Operating Pressure: 20 to 1500
  • Operating Temperature: -20 to 180
A Series Aluminum NFPA Interchangeable Cylinder Line -- F1 A
from ASCO

The A Series is an aluminum NFPA Interchangeable cylinder line that is designed and built to excel in the most demanding applications. The A Series encompasses many value-added features such as an extra long graphite filled cast iron rod bushing and a standard oversized wear band that is located on... [See More]

  • Stroke: 0.0 to 99
  • Bore Size: 1.5 to 6
  • Operating Pressure: 250
  • Shaft Diameter: 0.6250 to 1.75
Series A Pneumatic Cylinder - Model A10 NFPA Style MX1 -- Tie-Rods Extended Both Ends
from Milwaukee Cylinder

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Stroke: 0.0 to 240
  • Bore Size: 1.5
  • Operating Pressure: 0.0 to 250
  • Shaft Diameter: 0.6250 to 1
Three Position Tierod Hydraulic or Air Cylinder -- NFPA A3, AV3, HV3
from PHD, Inc.

Three Position Cylinders provide three positive stop positions in a single rod unit. The positions are achieved through an auxiliary cylinder integrated into the three position unit. Advantages: Four standard bore sizes available, standard stroke lengths range from 1/4" to 6" for each cylinder [See More]

  • Stroke: 0.2500 to 12
  • Bore Size: 0.7500 to 1.38
  • Operating Pressure: 20 to 1500
  • Operating Temperature: -20 to 180
ASP Series Steel Body NFPA Cylinder Line -- E3 ASP
from ASCO

The In Force Cylinder Line is a heavy-duty , steel body cylinder line that is designed and built to exceed all your strenuous application requirements. The ASP Series is an NFPA Steel Body pneumatic cylinder line. The ASP Series encompasses many of the same proven design features as our original... [See More]

  • Stroke: 0.0 to 99
  • Bore Size: 8 to 14
  • Operating Pressure: 250
  • Shaft Diameter: 1.38 to 3.5
Series A Pneumatic Cylinder - Model A11 NFPA Style MX -- No Tie-Rod Extension
from Milwaukee Cylinder

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Stroke: 0.0 to 240
  • Bore Size: 8
  • Operating Pressure: 0.0 to 250
  • Shaft Diameter: 1.38 to 5.5
Tierod Hydraulic or Air Cylinder -- NFPA A, AV, HV
from PHD, Inc.

Tom Thumb © Medium Duty Cylinders are available in a wide range of mounting styles and options. All units are of tierod construction and repairable. Available in single or double-acting. Advantages: Wide range of options and sizes makes it fast and easy to select suitable cylinder. [See More]

  • Stroke: 0.2500 to 18
  • Bore Size: 0.7500 to 1.38
  • Operating Pressure: 20 to 1500
  • Operating Temperature: -20 to 180
EQ Series OEM Aluminum NFPA Interchangeable Cylinder Line -- X0 EQ
from ASCO

The EQ Series combines cost-effectiveness with proven dependability. It is a repairable OEM NFPA Interchangeable cylinder line that is specifically designed to give our customers an economical alternative. This Non-Lube air cylinder offers elasticity to to tight budgets without sacrificing quality. [See More]

  • Stroke: 0.0 to 48
  • Bore Size: 1.5 to 4
  • Operating Pressure: 250
  • Shaft Diameter: 0.6250 to 4
Series A Pneumatic Cylinder - Model A12 NFPA Style MX3 -- Tie-Rods Extended Rod End
from Milwaukee Cylinder

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Stroke: 0.0 to 240
  • Bore Size: 5
  • Operating Pressure: 0.0 to 250
  • Shaft Diameter: 1 to 3.5
F Series Non-Rotating NFPA Interchangeable Cylinder Line -- F1 F
from ASCO

The F Series is a Non-Rotating NFPA Interchangeable pneumatic cylinder line that provides the solution to specific applications where piston rotation is not acceptable. Our innovative dual rod design provides precision positioning and linear movement. This makes the F Series ideal for a multitude of... [See More]

  • Stroke: 0.0 to 20
  • Bore Size: 1.5 to 4
  • Operating Pressure: 250
  • Shaft Diameter: 0.3125 to 0.7500
Series A Pneumatic Cylinder - Model A13 NFPA Style MX2 -- Tie-Rods Extended Blind End
from Milwaukee Cylinder

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Stroke: 0.0 to 240
  • Bore Size: 2
  • Operating Pressure: 0.0 to 250
  • Shaft Diameter: 0.6250 to 1.38
Large Bore A Series NFPA Interchangeable Cylinder Line -- E3 A
from ASCO

Head and cap are machined from (6061-T6) solid aluminum bar and anodized for corrosion resistance. A recess at the piston mating surface allows the air to work on a larger effective piston area for faster breakaway. The longer bronze rod bushing provides a maximum load bearing support. The material... [See More]

  • Stroke: 0.0 to 99
  • Bore Size: 8 to 14
  • Operating Pressure: 250
  • Shaft Diameter: 1.38 to 2.5
Series A Pneumatic Cylinder - Model A21 NFPA Style MF5 -- Rod Square Flange Mounting
from Milwaukee Cylinder

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Stroke: 0.0 to 240
  • Bore Size: 1.5
  • Operating Pressure: 0.0 to 250
  • Shaft Diameter: 0.6250 to 1
Reciprocator Cylinder -- L1
from ASCO

The Reciprocator is a "self" reciprocating, air-operated cylinder that provides power for any equipment that requires a substained, cyclic motion. It requires no electricity, has no switches to burn out, and needs no extra plumbing. Just connect it to an air supply and the piston goes back and... [See More]

  • Operating Pressure: 250
  • Shaft Diameter: 0.5000 to 0.6250
  • Bore Size: 1.5 to 2.5
  • Cylinder Configuration: Simple
Series A Pneumatic Cylinder - Model A22 NFPA Style ME4 -- Blind Square Flange Mounting
from Milwaukee Cylinder

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Stroke: 0.0 to 240
  • Bore Size: 16
  • Operating Pressure: 0.0 to 250
  • Shaft Diameter: 2.5 to 5.5
S Series Stainles Steel NFPA Interchangeable Cylinder Line -- E3 S
from ASCO

The S Series is a stainless steel NFPA Interchangeable pneumatic cylinder line. It is designed and built to perform in the toughest "wash down" applications. The stainless steel construction provides outstanding corrosion resistance while including a multitude of favorable design features. The S... [See More]

  • Stroke: 0.0 to 99
  • Bore Size: 8
  • Operating Pressure: 150
  • Shaft Diameter: 1.38 to 1.75
Series A Pneumatic Cylinder - Model A31 NFPA Style MF1 -- Rod Rectangular Flange Mounting
from Milwaukee Cylinder

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Stroke: 0.0 to 240
  • Bore Size: 5
  • Operating Pressure: 0.0 to 250
  • Shaft Diameter: 1 to 3.5
Series A Pneumatic Cylinder - Model A32 NFPA Style MF2 -- Blind Rectangular Flange Mounting
from Milwaukee Cylinder

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Stroke: 0.0 to 240
  • Bore Size: 4
  • Operating Pressure: 0.0 to 250
  • Shaft Diameter: 1 to 2.5
Series A Pneumatic Cylinder - Model A41 NFPA Style MS4 -- Tapped Holes in Caps Flush Mounting
from Milwaukee Cylinder

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Stroke: 0.0 to 240
  • Bore Size: 1.5
  • Operating Pressure: 0.0 to 250
  • Shaft Diameter: 0.6250 to 1
Series A Pneumatic Cylinder - Model A42 NFPA Style MS2 -- Side Lug Mounting
from Milwaukee Cylinder

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Stroke: 0.0 to 240
  • Bore Size: 12
  • Operating Pressure: 0.0 to 250
  • Shaft Diameter: 2 to 5.5
Series A Pneumatic Cylinder - Model A42 NFPA Style MS2 -- Side Lug Mounting
from Milwaukee Cylinder

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Stroke: 0.0 to 240
  • Bore Size: 2
  • Operating Pressure: 0.0 to 250
  • Shaft Diameter: 0.6250 to 1.38
Series A Pneumatic Cylinder - Model A43 NFPA Style MS7 -- Foot Mounting
from Milwaukee Cylinder

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Stroke: 0.0 to 240
  • Bore Size: 6
  • Operating Pressure: 0.0 to 250
  • Shaft Diameter: 1.38 to 4
Series A Pneumatic Cylinder - Model A43 NFPA Style MS7 -- Foot Mounting
from Milwaukee Cylinder

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Stroke: 0.0 to 240
  • Bore Size: 10
  • Operating Pressure: 0.0 to 250
  • Shaft Diameter: 1.75 to 5.5
Series A Pneumatic Cylinder - Model A51 NFPA Style MS3 -- Centerline Lug Mounting
from Milwaukee Cylinder

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Stroke: 0.0 to 240
  • Bore Size: 14
  • Operating Pressure: 0.0 to 250
  • Shaft Diameter: 2.5 to 5.5
Series A Pneumatic Cylinder - Model A61 NFPA Style MP1 -- Clevis Mount
from Milwaukee Cylinder

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Stroke: 0.0 to 240
  • Bore Size: 1.5
  • Operating Pressure: 0.0 to 250
  • Shaft Diameter: 0.6250 to 1
Series A Pneumatic Cylinder - Model A71 NFPA Style MT1 -- Rod End Trunnion Mount
from Milwaukee Cylinder

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Stroke: 0.0 to 240
  • Bore Size: 3.25
  • Operating Pressure: 0.0 to 250
  • Shaft Diameter: 1 to 2
Series A Pneumatic Cylinder - Model A72 NFPA Style MT2 -- Blind End Trunnion Mount
from Milwaukee Cylinder

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Stroke: 0.0 to 240
  • Bore Size: 14
  • Operating Pressure: 0.0 to 250
  • Shaft Diameter: 2.5 to 5.5
Series A Pneumatic Cylinder - Model A73 NFPA Style MT4 -- Center Trunnion Mount
from Milwaukee Cylinder

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Stroke: 0.0 to 240
  • Bore Size: 8
  • Operating Pressure: 0.0 to 250
  • Shaft Diameter: 1.38 to 5.5
Series A Pneumatic Cylinder - NFPA Style MDX -- Double Rod End
from Milwaukee Cylinder

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Stroke: 0.0 to 240
  • Bore Size: 10
  • Operating Pressure: 0.0 to 250
  • Shaft Diameter: 1.75 to 5.5
Series MN Aluminum Pneumatic Cylinder - Model MN10 NFPA Style MX1 -- Tie-Rods Extended Both Ends
from Milwaukee Cylinder

MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Stroke: 0.0 to 240
  • Bore Size: 1.5
  • Operating Pressure: 0.0 to 250
  • Shaft Diameter: 0.6250 to 1
Series MN Aluminum Pneumatic Cylinder - Model MN11 NFPA Style MX -- No Tie-Rod Extension
from Milwaukee Cylinder

MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Stroke: 0.0 to 240
  • Bore Size: 2
  • Operating Pressure: 0.0 to 250
  • Shaft Diameter: 0.6250 to 1
Series MN Aluminum Pneumatic Cylinder - Model MN21 NFPA Style MF5 -- Rod Square Flange Mounting
from Milwaukee Cylinder

MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Stroke: 0.0 to 240
  • Bore Size: 1.5
  • Operating Pressure: 0.0 to 250
  • Shaft Diameter: 0.6250 to 1
Series MN Aluminum Pneumatic Cylinder - Model MN41 NFPA Style MS4 -- Bottom Tap Mounting
from Milwaukee Cylinder

MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Stroke: 0.0 to 240
  • Bore Size: 1.5
  • Operating Pressure: 0.0 to 250
  • Shaft Diameter: 0.6250 to 1
Series MN Aluminum Pneumatic Cylinder - Model MN61 NFPA Style MP1 -- Clevis Mount
from Milwaukee Cylinder

MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Stroke: 0.0 to 240
  • Bore Size: 1.5
  • Operating Pressure: 0.0 to 250
  • Shaft Diameter: 0.6250 to 1
Series MN Aluminum Pneumatic Cylinder - Model MN71 NFPA Style MT1 -- Rod End Trunnion Mount
from Milwaukee Cylinder

MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Stroke: 0.0 to 240
  • Bore Size: 1.5
  • Operating Pressure: 0.0 to 250
  • Shaft Diameter: 0.6250 to 1