Aluminum Air Cylinders
Description
Aluminum air cylinders are devices used to convert the energy of compressed air into mechanical motion. They are typically constructed with an aluminum body, which provides a lightweight yet durable structure. These cylinders are designed to perform linear motion tasks by extending and retracting a rod within the cylinder body.
Working Principle
Aluminum air cylinders operate by using compressed air to move a piston within a cylinder. When air pressure is applied to one side of the piston, it creates a force that moves the piston and the attached rod in a linear direction. This movement can be precisely controlled by regulating the air pressure and flow, making these cylinders useful for applications requiring accurate and repeatable motion. The use of air as a medium also ensures that the cylinders are safe and free from hazardous materials, meeting explosion protection and machine safety requirements .
Applications
Aluminum air cylinders are widely used in industrial automation and robotics systems, where they contribute to increased productivity and efficiency. They are also employed in material handling applications and assembly processes, providing fast response times and high repeatability .
Advantages over other Air Cylinders
One of the primary advantages of aluminum air cylinders is their lightweight construction, which makes them easier to handle and install compared to steel cylinders. They also offer precise linear motion with accuracy within 0.1 inches and repeatability within 0.001 inches . Additionally, aluminum cylinders are suitable for use in extreme temperature environments, ranging from -40°F to 250°F, without the risk of magnetic interference .
Limitations
While aluminum air cylinders offer several benefits, they may not be suitable for applications requiring very high pressure or force, as steel cylinders can handle higher pressure ratings and generate greater force . Additionally, aluminum may not provide the same level of mechanical strength and impact resistance as steel, which could be a limitation in certain demanding environments .
Considerations
When selecting aluminum air cylinders, it is important to consider factors such as initial costs, operating expenses, and maintenance requirements. Aluminum cylinders generally have lower initial costs due to their simpler construction and material. However, their durability and lifespan may vary depending on the specific application and operating conditions. Regular maintenance and inspection are necessary to ensure optimal performance and to prevent potential issues related to wear and tear.
from Festo Corporation
Piston rod with internal or external thread. Wide range of variants for customized applications. Magnetic piston for position sensing [See More]
- Body Material: Aluminum
- Rated Load/Force: 109
- Stroke: 1.5
- Operating Pressure: 14.5 to 145
from Compact Automation
Features: Compact envelope. Two external guide rods. Oil impregnated guide bushings. Two mounting surfaces and a large tooling plate. [See More]
- Body Material: Aluminum
- Operating Pressure: 250
- Stroke: 0.1250 to 3
- Bore Size: 0.5000 to 3
from Branham, W.C. Inc.
Available bores: ø 16-20-25-32-40-50-63. Models with or without cushioning. High temperature execution on request. Aluminum profile with C slots for magnetic sensors. On request, in accordance to ATEX Directive 2014/34/EU classification II 2 GD c T4 [See More]
- Body Material: Aluminum
- Operating Pressure: 145
- Stroke: 0.9843 to 7.87
- Bore Size: 0.6299 to 2.48
from Festo Corporation
Piston rod with internal or external thread. Wide range of variants for customized applications. Magnetic piston for position sensing [See More]
- Body Material: Aluminum
- Rated Load/Force: 109
- Stroke: 1.5
- Operating Pressure: 14.5 to 145
from Compact Automation
GC3000 features two long guide bushings in the head end. The guide rods do not extend beyond the back of the cylinder body, thus providing a short overall length and low unit weight. [See More]
- Body Material: Aluminum
- Bore Size: 0.4724 to 1.57
- Stroke: 0.3937 to 5.91
- Cylinder Configuration: Simple
from Branham, W.C. Inc.
Available in bores Ø 125-160-200-250 mm. High temperature execution on request. Tandem executions on request: double-thrust, multi-positions, back-to-back. Magnetic sensors can be assembled on tie rods. On request, in accordance to ATEX Directive 2014/34/EU classification II 2 GD c T4 [See More]
- Body Material: Aluminum
- Operating Pressure: 145
- Stroke: 0.3937 to 11.81
- Bore Size: 4.92 to 9.84
from Festo Corporation
Piston rod with internal or external thread. Wide range of variants for customized applications. Magnetic piston for position sensing [See More]
- Body Material: Aluminum
- Rated Load/Force: 109
- Stroke: 1.25
- Operating Pressure: 14.5 to 145
from Compact Automation
GC4000 features four long guide bushings, two per end. The guide rods extend beyond the back of the cylinder body so when the cylinder extends, four point support reduces deflection and extends the life under full loads. [See More]
- Body Material: Aluminum
- Bore Size: 0.4724 to 1.57
- Stroke: 0.3937 to 5.91
- Cylinder Configuration: Simple
from Branham, W.C. Inc.
Available in bores Ø 8-12-20-32-50-63 mm. Compact body made of solid bar. Non-magnetic, single acting and double acting executions [See More]
- Body Material: Aluminum; Stainless Steel
- Operating Pressure: 145
- Stroke: 0.1575 to 1.18
- Bore Size: 0.3150 to 2.48
from Festo Corporation
Piston rod with internal or external thread. Wide range of variants for customized applications. Magnetic piston for position sensing [See More]
- Body Material: Aluminum
- Rated Load/Force: 109
- Stroke: 1.25
- Operating Pressure: 14.5 to 145
from Compact Automation
Turn-Act guided cylinders combine high strength, lightweight extruded bodies and the rigid support of composite or roller ball bearings with enersorb piston to provide an unparalleled guided cylinder product. Features: 4 Base Models. ½, 3/4, 1 ¼ and 2 ½ inch Bores. Lift forces... [See More]
- Body Material: Aluminum
- Bore Size: 0.5000 to 2.5
- Stroke: 2 to 8
- Operating Temperature: -20 to 180
from Branham, W.C. Inc.
Available in bores from Ø 12 to Ø 100 mm High temperature execution on request Fixing centers with slotted holes Aluminum profile with slots for magnetic sensors [See More]
- Body Material: Aluminum; Stainless Steel
- Operating Pressure: 145
- Stroke: 0.1969 to 1.97
- Bore Size: 0.4724 to 3.94
from Festo Corporation
Piston rod with internal or external thread. Wide range of variants for customized applications. Magnetic piston for position sensing [See More]
- Body Material: Aluminum
- Rated Load/Force: 109
- Stroke: 1
- Operating Pressure: 14.5 to 145
from Compact Automation
Multi Act ’s integrated multi position devices include multi position cylinders and multi position actuators, which feature an output shaft that produces both linear and rotary motions and may be operated independently and simultaneously. These devices offer many advantages over single... [See More]
- Body Material: Aluminum; Stainless Steel
- Rated Load/Force: 100
- Stroke: 1 to 4
- Operating Pressure: 35 to 200
from Branham, W.C. Inc.
Available in bores from Ø 12 to Ø 100 mm. High temperature execution on request. Aluminum profile with slots for magnetic sensors. On request, in accordance to ATEX Directive 2014/34/EU classification II 2 GD c T4 [See More]
- Body Material: Aluminum
- Operating Pressure: 145
- Stroke: 0.1969 to 15.75
- Bore Size: 0.4724 to 3.94
from Festo Corporation
Piston rod with internal or external thread. Wide range of variants for customized applications. Magnetic piston for position sensing [See More]
- Body Material: Aluminum
- Rated Load/Force: 109
- Stroke: 1
- Operating Pressure: 14.5 to 145
from Compact Automation
Metric cylinders are standard cylinders available in 3 duty types: Standard Duty. Our most space efficient duty. Short rod bearing and thin piston design. Available as single or double rod end. Intermediate Duty (Half Husky ®). A combination of our standard and Heavy duty. long rod bearing and... [See More]
- Body Material: Aluminum; Stainless Steel
- Bore Size: 0.3150 to 1.57
- Operating Pressure: 116 to 435
- Cylinder Configuration: Simple
from Branham, W.C. Inc.
Available in bores Ø 160-200-250-320 mm. High temperature execution on request. Tandem executions on request: double-thrust, multi-positions, back-to-back. Magnetic sensors can be assembled on tie rods. On request, in accordance to ATEX Directive 2014/34/EU classification II 2 GD c T4. Visit... [See More]
- Body Material: Aluminum
- Operating Pressure: 145
- Stroke: 0.9843 to 39.37
- Bore Size: 6.3 to 12.6
from Festo Corporation
Piston rod with internal or external thread. Wide range of variants for customized applications. Magnetic piston for position sensing [See More]
- Body Material: Aluminum
- Rated Load/Force: 109
- Stroke: 0.5000
- Operating Pressure: 14.5 to 145
from Branham, W.C. Inc.
Available in bores from Ø 32 to Ø 125 mm Double acting or single acting version High temperature execution on request Tandem executions on request Aluminum profile with slots for magnetic sensors On request, in accordance to ATEX Directive 2014/34/EU classification II 2 GD c T4 [See More]
- Body Material: Aluminum
- Operating Pressure: 145
- Stroke: 0.9843 to 6.3
- Bore Size: 1.26 to 4.92
from Festo Corporation
Piston rod with internal or external thread. Wide range of variants for customized applications. Magnetic piston for position sensing [See More]
- Body Material: Aluminum
- Rated Load/Force: 109
- Stroke: 0.5000
- Operating Pressure: 14.5 to 145
from Branham, W.C. Inc.
Available in bores: • Ø 8 - 10 - 12 - 16 - 20 - 25 ( in accordance with ISO 6432) • Ø 32 - 40 - 50 - 63 (not included in the standard)High temperature execution on request Models with or without cushioning Extremely resistant thanks to the double rolling assembly On request, in... [See More]
- Body Material: Aluminum; Stainless Steel
- Operating Pressure: 145
- Stroke: 0.3937 to 1.97
- Bore Size: 0.3150 to 2.48
from Festo Corporation
Piston rod with internal or external thread. Wide range of variants for customized applications. Magnetic piston for position sensing [See More]
- Body Material: Aluminum
- Rated Load/Force: 109
- Stroke: 0.2500
- Operating Pressure: 14.5 to 145
from Branham, W.C. Inc.
Available in bores from Ø 20 to Ø 125 mm High temperature execution on request Tandem executions on request: double-thrust, multi-positions, back-to-back Aluminum profile with slots for magnetic sensors On request, in accordance to ATEX Directive 2014/34/EU classification II 2 GD c T4 [See More]
- Body Material: Aluminum
- Operating Pressure: 145
- Stroke: 0.1969 to 2.36
- Bore Size: 0.7874 to 4.92
from Festo Corporation
Piston rod with internal or external thread. Wide range of variants for customized applications. Magnetic piston for position sensing [See More]
- Body Material: Aluminum
- Rated Load/Force: 109
- Stroke: 0.2500
- Operating Pressure: 14.5 to 145
from Branham, W.C. Inc.
Available in bores Ø 32-40-50-63 mm. High temperature execution on request. Models with or without cushioning. Extremely resistant thanks to the double rolling assembly [See More]
- Body Material: Aluminum; Stainless Steel
- Operating Pressure: 145
- Stroke: 0.9843 to 39.37
- Bore Size: 1.26 to 2.48
from Festo Corporation
Piston rod with internal or external thread. Wide range of variants for customized applications. Magnetic piston for position sensing [See More]
- Body Material: Aluminum
- Rated Load/Force: 109
- Stroke: 2.5
- Operating Pressure: 14.5 to 145
from Branham, W.C. Inc.
Available in bores Ø 20-32-50-80 mm. Designed for stopping moving parts or chucks. Executions with fixing centers in accordance to ISO 21287 or UNITOP standards. Available with smooth rod and with roller. Aluminum profile with slots for magnetic sensors. Visit Artec Pneumatic for Series ST 2D... [See More]
- Body Material: Aluminum
- Operating Pressure: 145
- Stroke: 0.5906 to 1.18
- Bore Size: 0.7874 to 3.15
from Festo Corporation
Piston rod with internal or external thread. Wide range of variants for customized applications. Magnetic piston for position sensing [See More]
- Body Material: Aluminum
- Rated Load/Force: 109
- Stroke: 2.5
- Operating Pressure: 14.5 to 145
from Branham, W.C. Inc.
OVLPRO ® Low Profile Rod Cylinder, 25mm bore, Male Threaded Rod, Side Ported, 1.00 in. Stroke. Estimated Lead-Time: 5-7 business days ARO @ Qty < 4 pcs. Attributes. Bore Size 25mm (1.00"). Extend/Retract Force, Lb. 78/67 Lbs. @ 100 PSI. Max. Pressure, PSI 200 PSI. Piston Magnet Standard. [See More]
- Body Material: Aluminum
- Operating Pressure: 200
- Stroke: 1 to 8
- Bore Size: 0.9843
from Festo Corporation
Piston rod with internal or external thread. Wide range of variants for customized applications. Magnetic piston for position sensing [See More]
- Body Material: Aluminum
- Rated Load/Force: 109
- Stroke: 2
- Operating Pressure: 14.5 to 145
from Branham, W.C. Inc.
OVLPRO ® Low Profile Rod Cylinder, 44mm Bore, Male Threaded Rod, Side Ported, 1.0 in. Stroke. Estimated Lead-Time: 5-7 business days ARO @ Qty < 4 pcs. Attributes. Bore Size 44mm (1.75"). Extend/Retract Force, Lb. 241/210 Lbs. @ 100 PSI. Max. Pressure, PSI 200 PSI. Piston Magnet Standard. [See More]
- Body Material: Aluminum
- Operating Pressure: 200
- Stroke: 1 to 12
- Bore Size: 1.73
from Festo Corporation
Piston rod with internal or external thread. Wide range of variants for customized applications. Magnetic piston for position sensing [See More]
- Body Material: Aluminum
- Rated Load/Force: 109
- Stroke: 2
- Operating Pressure: 14.5 to 145
from Festo Corporation
Piston rod with internal or external thread. Wide range of variants for customized applications. Magnetic piston for position sensing [See More]
- Body Material: Aluminum
- Rated Load/Force: 109
- Stroke: 3
- Operating Pressure: 14.5 to 145
from Festo Corporation
Piston rod with internal or external thread. Wide range of variants for customized applications. Magnetic piston for position sensing [See More]
- Body Material: Aluminum
- Rated Load/Force: 109
- Stroke: 3
- Operating Pressure: 14.5 to 145
from Festo Corporation
Piston rod with internal or external thread. Wide range of variants for customized applications. Magnetic piston for position sensing [See More]
- Body Material: Aluminum
- Rated Load/Force: 109
- Stroke: 0.7500
- Operating Pressure: 14.5 to 145
from Festo Corporation
Piston rod with internal or external thread. Wide range of variants for customized applications. Magnetic piston for position sensing [See More]
- Body Material: Aluminum
- Rated Load/Force: 109
- Stroke: 0.7500
- Operating Pressure: 14.5 to 145
from Festo Corporation
Piston rod with internal or external thread. Wide range of variants for customized applications. Magnetic piston for position sensing [See More]
- Body Material: Aluminum
- Rated Load/Force: 169
- Stroke: 1.5
- Operating Pressure: 14.5 to 145
from Festo Corporation
Piston rod with internal or external thread. Wide range of variants for customized applications. Magnetic piston for position sensing [See More]
- Body Material: Aluminum
- Rated Load/Force: 169
- Stroke: 1.5
- Operating Pressure: 14.5 to 145
from Festo Corporation
Piston rod with internal or external thread. Wide range of variants for customized applications. Magnetic piston for position sensing [See More]
- Body Material: Aluminum
- Rated Load/Force: 169
- Stroke: 1.25
- Operating Pressure: 14.5 to 145
from Festo Corporation
Piston rod with internal or external thread. Wide range of variants for customized applications. Magnetic piston for position sensing [See More]
- Body Material: Aluminum
- Rated Load/Force: 169
- Stroke: 1.25
- Operating Pressure: 14.5 to 145
from Festo Corporation
Piston rod with internal or external thread. Wide range of variants for customized applications. Magnetic piston for position sensing [See More]
- Body Material: Aluminum
- Rated Load/Force: 169
- Stroke: 1
- Operating Pressure: 14.5 to 145
from Festo Corporation
Piston rod with internal or external thread. Wide range of variants for customized applications. Magnetic piston for position sensing [See More]
- Body Material: Aluminum
- Rated Load/Force: 169
- Stroke: 1
- Operating Pressure: 14.5 to 145
from Festo Corporation
Piston rod with internal or external thread. Wide range of variants for customized applications. Magnetic piston for position sensing [See More]
- Body Material: Aluminum
- Rated Load/Force: 169
- Stroke: 0.5000
- Operating Pressure: 14.5 to 145
from Princess Auto Limited
0.8 " Bore x 1 " Stroke Pneumatic Cylinder [See More]
- Body Material: Aluminum
- Operating Pressure: 130
- Stroke: 0.9843
- Bore Size: 0.7874
from Parker Hannifin / Automation / Pneumatic - Europe
Brakes actuated by pressurisation. Actuated by pressurisation. Released by spring actuation. Completely stainless version. Holds position, even under changing load conditions [See More]
- Body Material: Aluminum
- Rated Load/Force: 66.32
- Stroke: 0.0394 to 236
- Operating Pressure: 116
from FUJIKURA COMPOSITES Inc.
Standard BF cylinders using dry-bearing are designed in a variety of sizes from 10 to 200mm(0.39 ~7.87in). Features. FC Series are standard type of BF Cylinders. They are designated in a variety of sizes from 10 to 200 φ(0.39 ~7.87in.). Each size has both a single action type and a... [See More]
- Body Material: Aluminum
- Operating Pressure: 1.45 to 102
- Stroke: 0.2362 to 12.6
- Operating Temperature: 32 to 140
from Ralston Instruments, Inc.
DP0V-4FBA-RG. DP0V (100 psi / 7 bar) pump, 1/2" female BSPP gauge adapter,1m hose, 1/4 â € FBSPP process conn. Perform very precise low pressure calibration or differential pressure calibration using an attached gauge or calibrator (gauge and calibrator not included). Light weight,... [See More]
- Body Material: Aluminum
- Operating Temperature: 0.0 to 130
from R&I Manufacturing Co.
DURA-SCAPE CC Series of Economy Non-Rotating Air Cylinders are designed as multi purpose units. The CC series is designed for applications where all the features of our SC series are not required, while still offering the time-tested quality construction and durability you ’ve come to expect. [See More]
- Body Material: Aluminum; Steel
- Operating Pressure: 40 to 100
- Stroke: 0.7500 to 1.25
- Bore Size: 0.6250
from AGI - American Grippers Inc.
Compact lightweight unit with built-in air cylinder. Linear ball bearings ride on precision hardened ground steel shafts. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Piston seals are U-cup type for long service life. Aluminum body and end blocks contain... [See More]
- Body Material: Aluminum; Steel
- Rated Load/Force: 50
- Stroke: 0.0 to 5
- Operating Pressure: 30 to 120
from ASCO
The A Series is an aluminum NFPA Interchangeable cylinder line that is designed and built to excel in the most demanding applications. The A Series encompasses many value-added features such as an extra long graphite filled cast iron rod bushing and a standard oversized wear band that is located on... [See More]
- Body Material: Aluminum; Steel; Stainless Steel (optional feature); Composite Tube
- Operating Pressure: 250
- Stroke: 0.0 to 99
- Bore Size: 1.5 to 6
from PHD, Inc.
Series OCV ISO Air Cylinder. The PHD Optimax ® Series OCV ISO Air Cylinder is designed to be extremely versatile and economical for use in any industry. They are PHD's lower price alternative to the Series CV Pneumatic ISO Cylinder, which has more options and longer cycle life. The Series OCV... [See More]
- Body Material: Aluminum
- Operating Pressure: 15 to 150
- Stroke: 0.9843 to 7.87
- Bore Size: 1.26 to 1.97
from Milwaukee Cylinder
MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Body Material: Aluminum
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 1.5
from Princess Auto Limited
0.8 " Bore x 11.9 " Stroke Pneumatic Cylinder [See More]
- Body Material: Aluminum
- Operating Pressure: 130
- Stroke: 11.81
- Bore Size: 0.7874
from Parker Hannifin / Automation / Pneumatic - Europe
Certified application in EX environments. The rodless pneumatic cylinders of Origa Division Europe are the first linear drive units, which are EX certified in the group of equipment II, Category 2 GD. For detailed information on how to use pneumatic components in EX-Areas, see leaflet A5P060E "EU... [See More]
- Body Material: Aluminum
- Rated Load/Force: 10.57
- Stroke: 0.0394 to 236
- Operating Pressure: 116
from FUJIKURA COMPOSITES Inc.
Features. SC Series have linear ball bearings in it, and the same size and structures with FC Series so that it takes the best advantages of the features of BF diaphragms. Good responsiveness to pressure variations. Actuation by a very low pressure. The friction when a lateral load is applied... [See More]
- Body Material: Aluminum
- Operating Pressure: 1.45 to 102
- Stroke: 1.65 to 12.6
- Operating Temperature: 32 to 140
from Ralston Instruments, Inc.
DP0V-2FBA-RG. DP0V (100 psi / 7 bar) pump, 1/4" female BSPP gauge adapter, 1m hose, 1/4 â € FBSPP process conn. Perform very precise low pressure calibration or differential pressure calibration using an attached gauge or calibrator (gauge and calibrator not included). Light weight,... [See More]
- Body Material: Aluminum
- Operating Temperature: 0.0 to 130
from R&I Manufacturing Co.
DURA-SCAPE SC Series of Non-Rotating Air Cylinders are designed as multi purpose units. These air-operated devices provide the functionality of an air cylinder with the durability and features you ’ve come to expect from R &I. SC units have a single, precision ground, non-rotating, square... [See More]
- Body Material: Aluminum; Steel
- Operating Pressure: 40 to 100
- Stroke: 0.5000 to 0.7500
- Bore Size: 0.5625 to 1.12
from AGI - American Grippers Inc.
Compact lightweight unit with built-in air cylinder. Linear ball bearings ride on precision hardened ground steel shafts. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Piston seals are U-cup type for long service life. Aluminum body and end blocks contain... [See More]
- Body Material: Aluminum; Steel
- Rated Load/Force: 80
- Stroke: 0.0 to 6
- Operating Pressure: 30 to 120
from ASCO
The C Series is a robust compact cylinder line that is designed to fit tight space requirements. The low profile design and variety of mounting options makes this cylinder line extremely popular. Furthermore, its unique style and diversity makes the C Series a one of a kind compact cylinder line. [See More]
- Body Material: Aluminum; Nickel Plated
- Operating Pressure: 250
- Stroke: 0.0 to 20
- Bore Size: 0.7500 to 4
from PHD, Inc.
Series NPG & NHG. Non-Rotating Hydraulic & Pneumatic Tie Rod Cylinders. Series NPG, NHG Non-Rotating Hydraulic & Pneumatic Tie Rod Cylinders are Tom Thumb ® brand cylinders that feature an internal anti-rotation mechanism. A chrome plated steel rod, bronze rod bushing, and Nitrile rod seal all... [See More]
- Body Material: Aluminum
- Operating Pressure: 20 to 150
- Stroke: 0.5000 to 18
- Bore Size: 1.12 to 1.38
from Milwaukee Cylinder
MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Body Material: Aluminum
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 2
from Princess Auto Limited
0.8 " Bore x 2 " Stroke Pneumatic Cylinder [See More]
- Body Material: Aluminum
- Operating Pressure: 130
- Stroke: 1.97
- Bore Size: 0.7874
from Parker Hannifin / Automation / Pneumatic - Europe
For synchronized bi-parting movements. Accurate bi-parting movement through toothed belt synchronization. Optimum slow speed performance Increased action force. Anodized aluminium guide rail with prism-form slideway arrangement. Adjustable polymer slide units. Combined sealing system with polymer... [See More]
- Body Material: Aluminum
- Operating Pressure: 116
- Stroke: 0.0394 to 19.69
- Shaft Diameter: 1.57
from Ralston Instruments, Inc.
DP0V-2FBA. DP0V (100 psi / 7 bar) pump, 1/4" female NPT gauge adapter, 3ft hose, 1/4" MNPT process conn. Perform very precise low pressure calibration or differential pressure calibration using an attached gauge or calibrator (gauge and calibrator not included). Light weight, compact pump generates... [See More]
- Body Material: Aluminum
- Operating Temperature: 0.0 to 130
from AGI - American Grippers Inc.
Magnetically coupled cylinder is designed to be leak free due to no mechanical connection between the piston and the body. Prelubricated for miles of maintenance-free travel, with easily accessible carriage lubrication port.304 stainless steel tubing and U-cup seals for lower dynamic... [See More]
- Body Material: Aluminum; Stainless Steel
- Rated Load/Force: 60
- Stroke: 8 to 132
- Operating Pressure: 26 to 101
from ASCO
The CST Series is designed to excel in both light and medium duty stopper applications. Numatics stopper cylinders enable objects to remain in control in conveyor systems. Pneumatic stopper cylinders are designed to stop objects at various conveyor processes such as machining, processing stations,... [See More]
- Body Material: Aluminum
- Operating Pressure: 145
- Stroke: 0.7874 to 1.18
- Bore Size: 1.26 to 1.97
from PHD, Inc.
The PHD Optimax ® Series OCQ Pneumatic Compact Cylinder features a compact design for applications where cylinder length is critical. The Series OCQ features drop-in metric mounting to match the global standard, and is available in 10 bore sizes in incremental stroke lengths to fit a variety of... [See More]
- Body Material: Aluminum
- Operating Pressure: 10.2 to 145
- Stroke: 0.1969 to 3.94
- Bore Size: 0.4720 to 3.94
from Milwaukee Cylinder
MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Body Material: Aluminum
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 1.5
from Princess Auto Limited
0.8 " Bore x 3.9 " Stroke Pneumatic Cylinder [See More]
- Body Material: Aluminum
- Operating Pressure: 130
- Stroke: 3.94
- Bore Size: 0.7874
from Parker Hannifin / Automation / Pneumatic - Europe
Protection class IP64 protected linear drives. If linear drives come into contact with sugary or other sticky fluids during operation, there is a risk that parts of the drive, such as covers or guides, will jam, especially after long periods of downtime. In the best case scenario, the resulting... [See More]
- Body Material: Aluminum
- Rated Load/Force: 26.98
- Stroke: 0.0394 to 47.24
- Operating Pressure: 116
from Ralston Instruments, Inc.
DP0V-2MBA. DP0V (100 psi / 7 bar) pump, 1/4" male NPT gauge adapter, 3ft hose, 1/4" MNPT process conn. Perform very precise low pressure calibration or differential pressure calibration using an attached gauge or calibrator (gauge and calibrator not included). Light weight, compact pump generates up... [See More]
- Body Material: Aluminum
- Operating Temperature: 0.0 to 130
from AGI - American Grippers Inc.
Compact, Long Stroke Escapments - made for seperating and isolating individual parts from tracks, vibratory feeders or conveyors.Internal Sequensing & Cross porting: - make dure both rods are extended before either rod can retract, ensuring positive part feeding. Easy part jam clearing: - due to... [See More]
- Body Material: Aluminum; Bronze
- Rated Load/Force: 35
- Stroke: 0.0 to 1.25
- Operating Pressure: 40 to 120
from ASCO
The file hard (60RC) high strength aluminum alloy tube provides a smooth corrosion free sealing surface and excellent abrasion resistance. Head and cap are machined from (6061-T6) solid aluminum bar and anodized for corrosion resistance. A recess at the piston mating surface allows the air to work... [See More]
- Body Material: Aluminum
- Operating Pressure: 250
- Stroke: 0.0 to 99
- Bore Size: 1.25 to 8
from PHD, Inc.
Series OCG Round Body Pneumatic Cylinder. The PHD Optimax ® Series OCG Round Body Pneumatic Cylinder is designed to be extremely versatile and economical for use in any industry. The Series OCG Pneumatic Cylinder is available in 6 bore sizes with 10 stroke lengths to fit a variety of... [See More]
- Body Material: Aluminum
- Operating Pressure: 8 to 140
- Stroke: 1 to 12
- Bore Size: 0.0295 to 0.0984
from Milwaukee Cylinder
MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Body Material: Aluminum
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 5
from Princess Auto Limited
0.8 " Bore x 5.9 " Stroke Pneumatic Cylinder [See More]
- Body Material: Aluminum
- Operating Pressure: 130
- Stroke: 5.91
- Bore Size: 0.7874
from Parker Hannifin / Automation / Pneumatic - Europe
Achieves unparalleled stroke of 41 meters. The "Long-Stroke" cylinder LS uses a highly accurate connection technology that allows multiple cylinder barrels to be joined. Together with the legendary ORIGA steel inner band seal, Origa Division Europe has achieved an unparalleled stroke of 41 meters. [See More]
- Body Material: Aluminum
- Rated Load/Force: 270
- Stroke: 0.0394 to 1614
- Operating Pressure: 116
from Ralston Instruments, Inc.
DP0V-1MBA. DP0V (100 psi / 7 bar) pump, 1/8" male NPT gauge adapter, 3ft hose, 1/4" MNPT process conn. Perform very precise low pressure calibration or differential pressure calibration using an attached gauge or calibrator (gauge and calibrator not included). Light weight, compact pump generates up... [See More]
- Body Material: Aluminum
- Operating Temperature: 0.0 to 130
from AGI - American Grippers Inc.
Magnetically coupled cylinder is designed to be leak free due to no mechanical connection between the piston and the body. Prelubricated for miles of maintenance-free travel, with easily accessible carriage lubrication port.304 stainless steel tubing and U-cup seals for lower dynamic... [See More]
- Body Material: Aluminum; Stainless Steel
- Rated Load/Force: 24
- Stroke: 5 to 96
- Operating Pressure: 26 to 101
from ASCO
The EQ Series combines cost-effectiveness with proven dependability. It is a repairable OEM NFPA Interchangeable cylinder line that is specifically designed to give our customers an economical alternative. This Non-Lube air cylinder offers elasticity to to tight budgets without sacrificing quality. [See More]
- Body Material: Aluminum; Steel; Stainless Steel (optional feature); Composite Tube
- Operating Pressure: 250
- Stroke: 0.0 to 48
- Bore Size: 1.5 to 4
from Milwaukee Cylinder
MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Body Material: Aluminum
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 8
from Princess Auto Limited
0.8 " Bore x 9.9 " Stroke Pneumatic Cylinder [See More]
- Body Material: Aluminum
- Operating Pressure: 130
- Stroke: 9.84
- Bore Size: 0.7874
from Parker Hannifin / Automation / Pneumatic - Europe
Brake operated by spring actuation. Brake operated by spring actuation. Brake release by pressurisation. Optional sensor to indicate brake lining wear. Anodised aluminium rail, with prism shaped slide elements. Adjustable plastic slide elements. Composite sealing system with plastic and felt wiper... [See More]
- Body Material: Aluminum
- Rated Load/Force: 66.32
- Stroke: 0.0394 to 236
- Operating Pressure: 65.27 to 116
from Ralston Instruments, Inc.
DP0V-100PSIG-D. DP0V (100 psi / 7 bar) pump, 100 psi digital gauge, 3ft hose, 1/4" MNPT process connection. Pump and pressure gauge combination includes everything needed to perform accurate, precise low pressure calibrations. Light weight, compact pump generates up to 125 psi (8.6 bar) with ease. [See More]
- Body Material: Aluminum
- Operating Temperature: 0.0 to 130
from AGI - American Grippers Inc.
T-Slot bearing support for the carriage and end plate offers superior load bearing performance throughout the stroke. Compact lightweight unit with built-in air cylinder. Piston seals are U-cup type for long service life. Standard built-in stroke adjustment and stroke lock for precise, repetitive... [See More]
- Body Material: Aluminum; Bronze
- Rated Load/Force: 15
- Stroke: 0.0 to 0.5000
- Operating Pressure: 20 to 120
from ASCO
The F Series is a Non-Rotating NFPA Interchangeable pneumatic cylinder line that provides the solution to specific applications where piston rotation is not acceptable. Our innovative dual rod design provides precision positioning and linear movement. This makes the F Series ideal for a multitude of... [See More]
- Body Material: Aluminum; Steel; Stainless Steel (optional feature)
- Operating Pressure: 250
- Stroke: 0.0 to 20
- Bore Size: 1.5 to 4
from Milwaukee Cylinder
MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Body Material: Aluminum
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 1.5
from Princess Auto Limited
Aluminum Single Acting Spring Return Cylinder [See More]
- Body Material: Aluminum
- Operating Pressure: 100
- Stroke: 0.9843
- Bore Size: 1.26
from Ralston Instruments, Inc.
DP0V-15PSIG-D. DP0V (100 psi / 7 bar) pump, 15 psi digital gauge, 3ft hose, 1/4" MNPT process connection. Pump and pressure gauge combination includes everything needed to perform accurate, precise low pressure calibrations. Light weight, compact pump generates up to 125 psi (8.6 bar) with ease. [See More]
- Body Material: Aluminum
- Operating Temperature: 0.0 to 130
from AGI - American Grippers Inc.
T-Slot bearing support for the carriage and end plate offers superior load bearing performance throughout the stroke. Compact lightweight unit with built-in air cylinder. Piston seals are U-cup type for long service life. Standard built-in stroke adjustment and stroke lock for precise, repetitive... [See More]
- Body Material: Aluminum; Bronze
- Rated Load/Force: 35
- Stroke: 0.0 to 0.5000
- Operating Pressure: 30 to 120
from ASCO
The ISO/VDMA Series is an aluminum body air cylinder line that is designed to meet all your international cylinder requirements. In fact, our ISO/VDMA Series cylinders are designed to meet the requirements of ISO 6431 (International) and VDMA 24562 (Germany). The combination of lightweight aluminum... [See More]
- Body Material: Aluminum
- Rated Load/Force: 1557
- Stroke: 0.9843 to 19.69
- Operating Pressure: 150
from Milwaukee Cylinder
MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Body Material: Aluminum
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 7
from Princess Auto Limited
Aluminum Tie Rod Cylinders 1.6 " (40 Mm) Bore x 1 " (25 Mm) Stroke [See More]
- Body Material: Aluminum
- Operating Pressure: 130
- Stroke: 0.9843
- Bore Size: 1.57
from Ralston Instruments, Inc.
DP0V-3FBA-RG. DP0V (100 psi / 7 bar) pump, 3/8" female BSPP gauge adapter, 1m hose, 1/4 â € FBSPP process conn. Perform very precise low pressure calibration or differential pressure calibration using an attached gauge or calibrator (gauge and calibrator not included). Light weight,... [See More]
- Body Material: Aluminum
- Operating Temperature: 0.0 to 130
from AGI - American Grippers Inc.
Compact lightweight unit with built-in air cylinder. Linear ball bearings ride on precision hardened ground steel shafts. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Piston seals are U-cup type for long service life. Aluminum body and end blocks contain... [See More]
- Body Material: Aluminum; Steel
- Rated Load/Force: 25
- Stroke: 0.0 to 4
- Operating Pressure: 30 to 120
from ASCO
The KG Series pneumatic cylinder is specifically designed for automated valve operation. This design is widely used throughout the valve / knife gate industry, and can also be utilized in an assortment of applications that requires light duty pneumatic actuation. [See More]
- Body Material: Aluminum
- Operating Pressure: 150
- Stroke: 0.0 to 99
- Bore Size: 1.5 to 24
from Milwaukee Cylinder
MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Body Material: Aluminum
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 3.25
from Princess Auto Limited
Base Mount Pneumatic Tie Rod Cylinder 1.6 " (40 mm) Bore x 2 " (50 mm) Stroke [See More]
- Body Material: Aluminum
- Operating Pressure: 130
- Stroke: 1.97
- Bore Size: 1.57
from Ralston Instruments, Inc.
DP0V-30PSIG-D. DP0V (100 psi / 7 bar) pump, 30 psi digital gauge, 3ft hose, 1/4" MNPT process connection. Pump and pressure gauge combination includes everything needed to perform accurate, precise low pressure calibrations. Light weight, compact pump generates up to 125 psi (8.6 bar) with ease. [See More]
- Body Material: Aluminum
- Operating Temperature: 0.0 to 130
from AGI - American Grippers Inc.
Compact lightweight unit with replacable air cylinder.Floating piston rod coupling eliminates cylinder binding..Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance.Optional stroke adjustment for precise, repetitive operation.Aluminum body and end blocks contain... [See More]
- Body Material: Aluminum; Steel
- Rated Load/Force: 30
- Stroke: 1 to 6
- Operating Pressure: 30 to 120
from ASCO
Head and cap are machined from (6061-T6) solid aluminum bar and anodized for corrosion resistance. A recess at the piston mating surface allows the air to work on a larger effective piston area for faster breakaway. The longer bronze rod bushing provides a maximum load bearing support. The material... [See More]
- Body Material: Aluminum; Steel; Stainless Steel (optional feature); Composite Tube
- Operating Pressure: 250
- Stroke: 0.0 to 99
- Bore Size: 8 to 14
from Milwaukee Cylinder
MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Body Material: Aluminum
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 1.5
from Princess Auto Limited
Base Mount Pneumatic Tie Rod Cylinder 1.6 " (40 mm) Bore x 5.9 " (150 mm) Stroke [See More]
- Body Material: Aluminum
- Operating Pressure: 130
- Stroke: 5.91
- Bore Size: 1.57
from Ralston Instruments, Inc.
DP0V-0000. DP0V (100 psi / 7 bar) pump, no gauge adapter, 3ft hose, 1/4" MNPT process connection. The ideal solution for very precise low pressure calibration or differential pressure testing using an external pressure calibrator as the reference. Light weight, compact pump generates up to 125 psi... [See More]
- Body Material: Aluminum
- Operating Temperature: 0.0 to 130
from AGI - American Grippers Inc.
Compact lightweight unit with replacable air cylinder. Floating piston rod coupling eliminates cylinder binding.. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Optional stroke adjustment for precise, repetitive operation. Aluminum body and end blocks... [See More]
- Body Material: Aluminum; Steel
- Rated Load/Force: 70
- Stroke: 1 to 8
- Operating Pressure: 30 to 120
from ASCO
The M Series is a stainless steel body air cylinder line that is the perfect solution for tight design budgets. This cylinder is reliable and is designed and built to maximize performance. It will exceed all of your light-duty cylinder application requirements. The M Series comes standard with a... [See More]
- Body Material: Aluminum; Stainless Steel
- Operating Pressure: 250
- Stroke: 0.0 to 4
- Bore Size: 0.3125
from Milwaukee Cylinder
MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Body Material: Aluminum
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 1.5
from Princess Auto Limited
Base Mount Pneumatic Tie Rod Cylinder 1.6 " (40 mm) Bore x 11.8 " (300 mm) Stroke [See More]
- Body Material: Aluminum
- Operating Pressure: 130
- Stroke: 11.81
- Bore Size: 1.57
from Ralston Instruments, Inc.
DV0V-4FBA-RG. DV0V (25"Hg / 650 mm Hg Vac) pump, 1/2" FBSPP gauge adapter, 1m hose, 1/4 â € FBSPP process conn. Pull a vacuum and calibrate vacuum gauges, transmitters or switches by attaching a gauge or pressure calibrator (gauge and calibrator not included). Light weight, compact pump... [See More]
- Body Material: Aluminum
- Operating Temperature: 0.0 to 130
from ASCO
The Reciprocator is a "self" reciprocating, air-operated cylinder that provides power for any equipment that requires a substained, cyclic motion. It requires no electricity, has no switches to burn out, and needs no extra plumbing. Just connect it to an air supply and the piston goes back and... [See More]
- Body Material: Aluminum
- Bore Size: 1.5 to 2.5
- Operating Pressure: 250
- Shaft Diameter: 0.5000 to 0.6250
from Milwaukee Cylinder
MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Body Material: Aluminum
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 3.25
from Princess Auto Limited
Base Mount Pneumatic Tie Rod Cylinder 1.6 " (40 mm) Bore x 19.7 " (500 mm) Stroke [See More]
- Body Material: Aluminum
- Operating Pressure: 130
- Stroke: 19.69
- Bore Size: 1.57
from Ralston Instruments, Inc.
DV0V-2FBA-RG. DV0V (25"Hg / 650 mm Hg Vac) pump, 1/4" FBSPP gauge adapter, 1m hose, 1/4 â € FBSPP process conn. Pull a vacuum and calibrate vacuum gauges, transmitters or switches by attaching a gauge or pressure calibrator (gauge and calibrator not included). Light weight, compact pump... [See More]
- Body Material: Aluminum
- Operating Temperature: 0.0 to 130
from ASCO
The quad ring rod seal and teflon wiper design provides proper sealing and long life. Tube end seals are compression type and reusable. The high strength profile design aluminum tube is hard coat anodized on the inner diameter. This provides a smooth corrosion free sealing surface and excellent... [See More]
- Body Material: Aluminum; Nickel Plated
- Rated Load/Force: 149
- Stroke: 0.0 to 10
- Operating Pressure: 150
from Milwaukee Cylinder
MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Body Material: Aluminum
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 1.5
from Princess Auto Limited
Base Mount Tie Rod Cylinder 1.6 " (40 Mm) Bore x 3.9 " (100 Mm) Stroke [See More]
- Body Material: Aluminum
- Operating Pressure: 130
- Stroke: 3.94
- Bore Size: 1.57
from Ralston Instruments, Inc.
DV0V-2FBA. DV0V (25"Hg / 650 mm Hg Vac) pump, 1/4" female NPT gauge adapter, 3ft hose, 1/4" MNPT process conn. Pull a vacuum and calibrate vacuum gauges, transmitters or switches by attaching a gauge or pressure calibrator (gauge and calibrator not included). Light weight, compact pump generates -25... [See More]
- Body Material: Aluminum
- Operating Temperature: 0.0 to 130
from ASCO
The Universal Series is a compact, extruded aluminum body air cylinder line that that is designed to meet all your international compact cylinder requirements. The Universal Series minimizes overall space requirements through enabling precise, direct mounting in the smallest amount of space... [See More]
- Body Material: Aluminum
- Operating Pressure: 150
- Stroke: 0.1969 to 11.81
- Bore Size: 0.4724 to 6.3
from Milwaukee Cylinder
MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Body Material: Aluminum
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 1.5
from Princess Auto Limited
Base Mount Tie Rod Cylinder 1.6 " (40 Mm) Bore x 7.9 " (200 Mm) Stroke [See More]
- Body Material: Aluminum
- Operating Pressure: 130
- Stroke: 7.87
- Bore Size: 1.57
from Ralston Instruments, Inc.
DV0V-2MBA. DV0V (25"Hg / 650 mm Hg Vac) pump, 1/4" male NPT gauge adapter, 3ft hose, 1/4" MNPT process conn. Pull a vacuum and calibrate vacuum gauges, transmitters or switches by attaching a gauge or pressure calibrator (gauge and calibrator not included). Light weight, compact pump generates -25... [See More]
- Body Material: Aluminum
- Operating Temperature: 0.0 to 130
from Milwaukee Cylinder
MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Body Material: Aluminum
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 2
from Princess Auto Limited
Base Mount Tie Rod Cylinder 2.5 " (63 Mm) Bore x 11.9 " (300 Mm) Stroke [See More]
- Body Material: Aluminum
- Operating Pressure: 130
- Stroke: 11.81
- Bore Size: 2.48
from Ralston Instruments, Inc.
DV0V-1MBA. DV0V (25"Hg / 650 mm Hg Vac) pump, 1/8" male NPT gauge adapter, 3ft hose, 1/4" MNPT process conn. Pull a vacuum and calibrate vacuum gauges, transmitters or switches by attaching a gauge or pressure calibrator (gauge and calibrator not included). Light weight, compact pump generates -25... [See More]
- Body Material: Aluminum
- Operating Temperature: 0.0 to 130
from Milwaukee Cylinder
MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Body Material: Aluminum
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 2
from Princess Auto Limited
Base Mount Tie Rod Cylinder 2.5 " (63 Mm) Bore x 3.9 " (100 Mm) Stroke [See More]
- Body Material: Aluminum
- Operating Pressure: 130
- Stroke: 3.94
- Bore Size: 2.48
from Ralston Instruments, Inc.
DV0V-3FBA-RG. DV0V (25"Hg / 650 mm Hg Vac) pump, 3/8" FBSPP gauge adapter, 1m hose, 1/4 â € FBSPP process conn. Pull a vacuum and calibrate vacuum gauges, transmitters or switches by attaching a gauge or pressure calibrator (gauge and calibrator not included). Light weight, compact pump... [See More]
- Body Material: Aluminum
- Operating Temperature: 0.0 to 130
from Milwaukee Cylinder
MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Body Material: Aluminum
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 1.5
from Princess Auto Limited
Base Mount Tie Rod Cylinder 2.5 " (63 Mm) Bore x 5.9 " (150 Mm) Stroke [See More]
- Body Material: Aluminum
- Operating Pressure: 130
- Stroke: 5.91
- Bore Size: 2.48
from Ralston Instruments, Inc.
DV0V-30HG-D. DV0V (25"Hg / 650 mm Hg Vac) pump, 30 In Hg vacuum digital gauge, 3ft hose, 1/4" MNPT process conn. Create a vacuum and calibrate pressure devices with included vacuum pump and vacuum gauge. Light weight, compact pump generates -25 ï ¿ ½ Hg vacuum with ease. Large... [See More]
- Body Material: Aluminum
- Operating Temperature: 0.0 to 130
from Milwaukee Cylinder
MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Body Material: Aluminum
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 4
from Princess Auto Limited
Base Mount Tie Rod Cylinder 2.5 " (63 Mm) Bore x 7.9 " (200 Mm) Stroke [See More]
- Body Material: Aluminum
- Operating Pressure: 130
- Stroke: 7.87
- Bore Size: 2.48
from Ralston Instruments, Inc.
DV0V-0000. DV0V (25"Hg / 650 mm Hg Vac) pump, no gauge adapter, with 3ft hose, 1/4" MNPT process conn. Generate vacuum to calibrate vacuum devices in the field. Light weight, compact pump generates -25 ï ¿ ½ Hg vacuum with ease. Large volume fine adjustment piston provides precise... [See More]
- Body Material: Aluminum
- Operating Temperature: 0.0 to 130
from Milwaukee Cylinder
MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Body Material: Aluminum
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 8
from Princess Auto Limited
Base Mount Tie Rod Cylinder 3.2 " (80 mm) Bore x 11.8 " (300 mm) Stroke [See More]
- Body Material: Aluminum
- Operating Pressure: 130
- Stroke: 11.81
- Bore Size: 3.15
from Ralston Instruments, Inc.
SP0V-2FSA-6-3. SP0V-2FSA-6-3. Perform very precise low pressure calibration or differential pressure calibration using an attached gauge or calibrator (gauge and calibrator not included). Light weight, compact pump generates up to 125 psi (8.6 bar) with ease. Large volume fine adjustment piston... [See More]
- Body Material: Aluminum
- Operating Temperature: 0.0 to 130
from Princess Auto Limited
Base Mount Tie Rod Cylinder 3.2 " (80 mm) Bore x 15.7 " (400 mm) Stroke [See More]
- Body Material: Aluminum
- Operating Pressure: 130
- Stroke: 15.75
- Bore Size: 3.15
from Princess Auto Limited
Base Mount Tie Rod Cylinder 3.2 " (80 mm) Bore x 19.7 " (500 mm) Stroke [See More]
- Body Material: Aluminum
- Operating Pressure: 130
- Stroke: 19.69
- Bore Size: 3.15
from Princess Auto Limited
Base Mount Tie Rod Cylinder 3.2 " (80 mm) Bore x 3.9 " (100 mm) Stroke [See More]
- Body Material: Aluminum
- Operating Pressure: 130
- Stroke: 3.94
- Bore Size: 3.15
from Princess Auto Limited
Base Mount Tie Rod Cylinder 3.2 " (80 mm) Bore x 5.9 " (150 mm) Stroke [See More]
- Body Material: Aluminum
- Operating Pressure: 130
- Stroke: 5.91
- Bore Size: 3.15
from Princess Auto Limited
Base Mount Tie Rod Cylinder 3.2 " (80 mm) Bore x 7.9 " (200 mm) Stroke [See More]
- Body Material: Aluminum
- Operating Pressure: 130
- Stroke: 7.87
- Bore Size: 3.15