Single Air Cylinders

Description

Single air cylinders are pneumatic devices that utilize compressed air to produce linear motion. They are designed with a single port for air intake, which allows them to generate force in one direction. These cylinders typically include a mechanical spring that returns the piston to its original position after the air pressure is released.

Working Principle

Single air cylinders operate by introducing compressed air into one side of the cylinder, which pushes the piston in one direction. The mechanical spring or an external force then returns the piston to its starting position once the air pressure is removed. This simplicity in design makes them reliable and easy to maintain. Their utility lies in their ability to provide straightforward, unidirectional motion, which is beneficial in applications where complex motion control is not required.

Applications

Single air cylinders are commonly used in applications where a simple push or pull action is needed. They are often found in industrial automation systems, where they can be used for tasks such as opening and closing doors, pressing components together, or ejecting parts from a machine. Their straightforward operation makes them suitable for environments where space is limited and only a single direction of force is necessary.

Advantages over other Air Cylinders

The primary advantage of single air cylinders is their simplicity. With fewer components than double-acting cylinders, they require less maintenance and are generally more rugged and reliable. This simplicity also translates to cost-effectiveness, as there are fewer parts that can fail or require replacement. Additionally, their straightforward design makes them easier to install and operate, particularly in applications where only a single direction of motion is needed.

Limitations

One limitation of single air cylinders is their inability to provide force in both directions, which can restrict their use in applications requiring bidirectional motion. The reliance on a mechanical spring or external force to return the piston can also limit the speed and force with which the piston can be retracted, potentially reducing the efficiency of the system in certain applications.

Considerations

When considering single air cylinders, it is important to evaluate the initial costs, which are generally lower due to their simple design. Operating expenses are also typically reduced, as they require less maintenance and have fewer components that can wear out. However, the durability and accuracy of single air cylinders can be affected by the quality of the spring mechanism and the precision of the air pressure control. Replacement and maintenance costs are generally low, but it is crucial to ensure that the cylinder is suitable for the specific environmental conditions and force requirements of the application to maximize its lifespan and performance.

138 Results
Pneumatic Piston Rod Cylinders -- 1833946
from RS Components, Ltd.

Single acting pin cylinder,6x5mm [See More]

  • Cylinder Action: Single
  • Bore Size: 0.2362
  • Stroke: 0.1969
Single Acting Cylinders -- 60301
from Jergens, Inc.

Jergens Single Acting Cylinders are especially applicable to large circuits where cylinders are plumbed into the air side of the circuit and used to align parts in the fixture before hydraulic clamping. These applications are primarily pushing-type operations where the cylinder return spring pulls... [See More]

  • Cylinder Action: Single
  • Rated Load/Force: 1320
  • Stroke: 1
  • Operating Pressure: 3000
GC 2000 Series Guided Cylinders
from Compact Automation

Features: Compact envelope. Two external guide rods. Oil impregnated guide bushings. Two mounting surfaces and a large tooling plate. [See More]

  • Cylinder Action: Single
  • Operating Pressure: 250
  • Stroke: 0.1250 to 3
  • Bore Size: 0.5000 to 3
Customized Pneumatic Cylinders
from Bansbach Easylift®

Bansbach ® Feinmechanik AG Swiss has been developing and producing high quality special pneumatic cylinders and pneumatic accessories in Switzerland for many years. We have specialized in customized products which are made exactly to the customer's specifications. Even for low volume quantities. [See More]

  • Cylinder Action: Single
  • Rated Load/Force: 243
  • Stroke: 7.87
  • Operating Pressure: 87.02 to 145
Compact air cylinder -- AEVU-100-10-A-P-A
from Festo Corporation

50% less installation space than comparable ISO cylinders to ISO 15552. Wide range of variants for customized applications. Piston rod with internal or external thread. Magnetic piston for position sensing [See More]

  • Cylinder Action: Single
  • Rated Load/Force: 1015
  • Stroke: 0.3937
  • Operating Pressure: 8.7 to 145
Pneumatic Piston Rod Cylinders -- 1833952
from RS Components, Ltd.

Single acting pin cylinder,6x10mm [See More]

  • Cylinder Action: Single
  • Bore Size: 0.2362
  • Stroke: 0.3937
GC 3000 Series Guided Air Cylinders
from Compact Automation

GC3000 features two long guide bushings in the head end. The guide rods do not extend beyond the back of the cylinder body, thus providing a short overall length and low unit weight. [See More]

  • Cylinder Action: Single
  • Bore Size: 0.4724 to 1.57
  • Stroke: 0.3937 to 5.91
  • Cylinder Configuration: Simple
Compact air cylinder -- AEVU-100-10-P-A
from Festo Corporation

50% less installation space than comparable ISO cylinders to ISO 15552. Wide range of variants for customized applications. Piston rod with internal or external thread. Magnetic piston for position sensing [See More]

  • Cylinder Action: Single
  • Rated Load/Force: 1015
  • Stroke: 0.3937
  • Operating Pressure: 8.7 to 145
Pneumatic Piston Rod Cylinders -- 1833968
from RS Components, Ltd.

Single acting pin cylinder,6x15mm [See More]

  • Cylinder Action: Single
  • Bore Size: 0.2362
  • Stroke: 0.5906
GC 4000 Series Guided Air Cylinders
from Compact Automation

GC4000 features four long guide bushings, two per end. The guide rods extend beyond the back of the cylinder body so when the cylinder extends, four point support reduces deflection and extends the life under full loads. [See More]

  • Cylinder Action: Single
  • Bore Size: 0.4724 to 1.57
  • Stroke: 0.3937 to 5.91
  • Cylinder Configuration: Simple
Compact air cylinder -- AEVU-12-10-A-P-A
from Festo Corporation

50% less installation space than comparable ISO cylinders to ISO 15552. Wide range of variants for customized applications. Piston rod with internal or external thread. Magnetic piston for position sensing [See More]

  • Cylinder Action: Single
  • Rated Load/Force: 13.26
  • Stroke: 0.3937
  • Operating Pressure: 21.76 to 145
Pneumatic Piston Rod Cylinders -- 1833974
from RS Components, Ltd.

Single acting pin cylinder,10x5mm [See More]

  • Cylinder Action: Single
  • Bore Size: 0.3937
  • Stroke: 0.1969
GRC Guide Rod Cylinders
from Compact Automation

Turn-Act guided cylinders combine high strength, lightweight extruded bodies and the rigid support of composite or roller ball bearings with enersorb piston to provide an unparalleled guided cylinder product. Features: 4 Base Models. ½, 3/4, 1 ¼ and 2 ½ inch Bores. Lift forces... [See More]

  • Cylinder Action: Single
  • Bore Size: 0.5000 to 2.5
  • Stroke: 2 to 8
  • Operating Temperature: -20 to 180
Compact air cylinder -- AEVU-12-10-P-A
from Festo Corporation

50% less installation space than comparable ISO cylinders to ISO 15552. Wide range of variants for customized applications. Piston rod with internal or external thread. Magnetic piston for position sensing [See More]

  • Cylinder Action: Single
  • Rated Load/Force: 13.26
  • Stroke: 0.3937
  • Operating Pressure: 21.76 to 145
Pneumatic Piston Rod Cylinders -- 1833980
from RS Components, Ltd.

Single acting pin cylinder,10x10mm [See More]

  • Cylinder Action: Single
  • Bore Size: 0.3937
  • Stroke: 0.3937
Multi-Act Integrated Motion Actuator -- MAO Miniature Series
from Compact Automation

Multi Act ’s integrated multi position devices include multi position cylinders and multi position actuators, which feature an output shaft that produces both linear and rotary motions and may be operated independently and simultaneously. These devices offer many advantages over single... [See More]

  • Cylinder Action: Single
  • Rated Load/Force: 100
  • Stroke: 1 to 4
  • Operating Pressure: 35 to 200
Compact air cylinder -- AEVULQ-100-10-A-P-A
from Festo Corporation

50% less installation space than comparable ISO cylinders to ISO 15552. Wide range of variants for customized applications. Piston rod with internal or external thread. Magnetic piston for position sensing [See More]

  • Cylinder Action: Single
  • Rated Load/Force: 1015
  • Stroke: 0.3937
  • Operating Pressure: 8.7 to 145
Pneumatic Piston Rod Cylinders -- 1833996
from RS Components, Ltd.

Single acting pin cylinder,10x15mm [See More]

  • Cylinder Action: Single
  • Bore Size: 0.3937
  • Stroke: 0.5906
Round Line Stainless Steel Air Cylinders -- Compact®
from Compact Automation

Product Description. The Compact ® Round Line Stainless Steel Air Cylinders are manufactured to the highest standards of quality and reliability in a small, durable, and configurable package. Featuring a precision rolled body construction, this line is designed for long life, leak-free, low... [See More]

  • Cylinder Action: Single; Double; Reverse-Acting
  • Bore Size: 0.3125 to 3
  • Operating Pressure: 250
  • Operating Temperature: -20 to 400
Compact air cylinder -- AEVULQ-100-10-P-A
from Festo Corporation

50% less installation space than comparable ISO cylinders to ISO 15552. Wide range of variants for customized applications. Piston rod with internal or external thread. Magnetic piston for position sensing [See More]

  • Cylinder Action: Single
  • Rated Load/Force: 1015
  • Stroke: 0.3937
  • Operating Pressure: 8.7 to 145
Pneumatic Piston Rod Cylinders -- 1834006
from RS Components, Ltd.

Single acting pin cylinder,15x10mm [See More]

  • Cylinder Action: Single
  • Bore Size: 0.5906
  • Stroke: 0.3937
Standard Metric Air Cylinders
from Compact Automation

Metric cylinders are standard cylinders available in 3 duty types: Standard Duty. Our most space efficient duty. Short rod bearing and thin piston design. Available as single or double rod end. Intermediate Duty (Half Husky ®). A combination of our standard and Heavy duty. long rod bearing and... [See More]

  • Cylinder Action: Single
  • Bore Size: 0.3150 to 1.57
  • Operating Pressure: 116 to 435
  • Cylinder Configuration: Simple
Compact air cylinder -- AEVULQ-16-10-A-P-A
from Festo Corporation

50% less installation space than comparable ISO cylinders to ISO 15552. Wide range of variants for customized applications. Piston rod with internal or external thread. Magnetic piston for position sensing [See More]

  • Cylinder Action: Single
  • Rated Load/Force: 24.95
  • Stroke: 0.3937
  • Operating Pressure: 18.85 to 145
Pneumatic Piston Rod Cylinders -- 1834012
from RS Components, Ltd.

Single acting pin cylinder,15x15mm [See More]

  • Cylinder Action: Single
  • Bore Size: 0.5906
  • Stroke: 0.5906
Compact air cylinder -- AEVULQ-16-10-P-A
from Festo Corporation

50% less installation space than comparable ISO cylinders to ISO 15552. Wide range of variants for customized applications. Piston rod with internal or external thread. Magnetic piston for position sensing [See More]

  • Cylinder Action: Single
  • Rated Load/Force: 24.95
  • Stroke: 0.3937
  • Operating Pressure: 18.85 to 145
Pneumatic Piston Rod Cylinders -- 2003544
from RS Components, Ltd.

SMC CJPS6-15Z Pneumatic Cylinder [See More]

  • Cylinder Action: Single
  • Bore Size: 0.2362
  • Operating Pressure: 152
  • Operating Temperature: 14 to 158
Compact air cylinder -- AEVUZ-100-10-A-P-A
from Festo Corporation

50% less installation space than comparable ISO cylinders to ISO 15552. Wide range of variants for customized applications. Piston rod with internal or external thread. Magnetic piston for position sensing [See More]

  • Cylinder Action: Single
  • Rated Load/Force: 949
  • Stroke: 0.3937
  • Operating Pressure: 11.6 to 145
Pneumatic Piston Rod Cylinders -- 2021748
from RS Components, Ltd.

ESNU-12-10-P-A ISO cylinder [See More]

  • Cylinder Action: Single
  • Bore Size: 0.4724
  • Stroke: 0.3937
  • Features: Bumpers
Compact air cylinder -- AEVUZ-100-10-P-A
from Festo Corporation

50% less installation space than comparable ISO cylinders to ISO 15552. Wide range of variants for customized applications. Piston rod with internal or external thread. Magnetic piston for position sensing [See More]

  • Cylinder Action: Single
  • Rated Load/Force: 949
  • Stroke: 0.3937
  • Operating Pressure: 11.6 to 145
Pneumatic Piston Rod Cylinders -- 2021751
from RS Components, Ltd.

ESNU-25-25-P-A ISO cylinder [See More]

  • Cylinder Action: Single
  • Bore Size: 0.9843
  • Stroke: 0.9843
  • Features: Bumpers
Compact air cylinder -- AEVUZ-12-10-A-P-A
from Festo Corporation

50% less installation space than comparable ISO cylinders to ISO 15552. Wide range of variants for customized applications. Piston rod with internal or external thread. Magnetic piston for position sensing [See More]

  • Cylinder Action: Single
  • Rated Load/Force: 9.44
  • Stroke: 0.3937
  • Operating Pressure: 21.76 to 145
Pneumatic Piston Rod Cylinders -- 2021776
from RS Components, Ltd.

ESNU-32-50-P-A round cylinder [See More]

  • Cylinder Action: Single
  • Bore Size: 1.26
  • Stroke: 1.97
  • Features: Bumpers
Compact air cylinder -- AEVUZ-12-10-P-A
from Festo Corporation

50% less installation space than comparable ISO cylinders to ISO 15552. Wide range of variants for customized applications. Piston rod with internal or external thread. Magnetic piston for position sensing [See More]

  • Cylinder Action: Single
  • Rated Load/Force: 9.44
  • Stroke: 0.3937
  • Operating Pressure: 21.76 to 145
Pneumatic Piston Rod Cylinders -- 2021778
from RS Components, Ltd.

Festo ESNU-16-10-P-A [See More]

  • Cylinder Action: Single
  • Bore Size: 0.6299
  • Stroke: 0.3937
  • Features: Bumpers
Compact air cylinder -- DPDM-10-10-P-PA
from Festo Corporation

Mounting using through-hole and internal thread. Compact design. Piston rod variants. Magnetic piston for position sensing [See More]

  • Cylinder Action: Single
  • Rated Load/Force: 6.97
  • Stroke: 0.3937
  • Operating Pressure: 29.01 to 116
Pneumatic Piston Rod Cylinders -- 2021779
from RS Components, Ltd.

ESNU-20-25-P-A ISO cylinder [See More]

  • Cylinder Action: Single
  • Bore Size: 0.7874
  • Stroke: 0.9843
  • Features: Bumpers
Compact air cylinder -- DPDM-10-10-S-PA
from Festo Corporation

Mounting using through-hole and internal thread. Compact design. Piston rod variants. Magnetic piston for position sensing [See More]

  • Cylinder Action: Single
  • Rated Load/Force: 8.54
  • Stroke: 0.3937
  • Operating Pressure: 29.01 to 116
Pneumatic Piston Rod Cylinders -- 2021783
from RS Components, Ltd.

ESNU-10-50-P-A ISO cylinder [See More]

  • Cylinder Action: Single
  • Bore Size: 0.3937
  • Stroke: 1.97
  • Features: Bumpers
Compact air cylinder -- DPDM-Q-10-10-P-PA
from Festo Corporation

Mounting using through-hole and internal thread. Compact design. Piston rod variants. Magnetic piston for position sensing [See More]

  • Cylinder Action: Single
  • Rated Load/Force: 6.97
  • Stroke: 0.3937
  • Operating Pressure: 29.01 to 116
Pneumatic Piston Rod Cylinders -- 2021785
from RS Components, Ltd.

Festo ESNU-32-25-P-A [See More]

  • Cylinder Action: Single
  • Bore Size: 1.26
  • Stroke: 0.9843
  • Features: Bumpers
Compact air cylinder -- DPDM-Q-10-10-S-PA
from Festo Corporation

Mounting using through-hole and internal thread. Compact design. Piston rod variants. Magnetic piston for position sensing [See More]

  • Cylinder Action: Single
  • Rated Load/Force: 8.54
  • Stroke: 0.3937
  • Operating Pressure: 29.01 to 116
Pneumatic Piston Rod Cylinders -- 2021798
from RS Components, Ltd.

ESNU-12-25-P-A ISO cylinder [See More]

  • Cylinder Action: Single
  • Bore Size: 0.4724
  • Stroke: 0.9843
  • Features: Bumpers
Flat cylinder -- EZH-1,5/6,5-10
from Festo Corporation

Extremely flat design. Protected against rotation thanks to special piston shape. Wide variety of mounting and attachment options. Magnetic piston for position sensing [See More]

  • Cylinder Action: Single
  • Rated Load/Force: 0.8542
  • Stroke: 0.3937
  • Operating Pressure: 43.51 to 87.02
Pneumatic Piston Rod Cylinders -- 2021803
from RS Components, Ltd.

ESNU-12-50-P-A ISO cylinder [See More]

  • Cylinder Action: Single
  • Bore Size: 0.4724
  • Stroke: 1.97
  • Features: Bumpers
Flat cylinder -- EZH-10/40-40-A-B
from Festo Corporation

Extremely flat design. Protected against rotation thanks to special piston shape. Wide variety of mounting and attachment options. Magnetic piston for position sensing [See More]

  • Cylinder Action: Single
  • Rated Load/Force: 46.08
  • Stroke: 1.57
  • Operating Pressure: 36.26 to 87.02
Pneumatic Piston Rod Cylinders -- 2021814
from RS Components, Ltd.

ESNU-8-10-P-A ISO cylinder [See More]

  • Cylinder Action: Single
  • Bore Size: 0.3150
  • Stroke: 0.3937
  • Features: Bumpers
Flat cylinder -- EZH-2,5/9-10-B
from Festo Corporation

Extremely flat design. Protected against rotation thanks to special piston shape. Wide variety of mounting and attachment options. Magnetic piston for position sensing [See More]

  • Cylinder Action: Single
  • Rated Load/Force: 2.25
  • Stroke: 0.3937
  • Operating Pressure: 40.61 to 87.02
Pneumatic Piston Rod Cylinders -- 2021815
from RS Components, Ltd.

Festo ESNU-20-50-P-A [See More]

  • Cylinder Action: Single
  • Bore Size: 0.7874
  • Stroke: 1.97
  • Features: Bumpers
Pneumatic Piston Rod Cylinders -- 2021817
from RS Components, Ltd.

Festo ESNU-25-50-P-A [See More]

  • Cylinder Action: Single
  • Bore Size: 0.9843
  • Stroke: 1.97
  • Features: Bumpers
Pneumatic Piston Rod Cylinders -- 2021821
from RS Components, Ltd.

ESNU-40-50-P-A round cylinder [See More]

  • Cylinder Action: Single
  • Bore Size: 1.57
  • Stroke: 1.97
  • Features: Bumpers
Pneumatic Piston Rod Cylinders -- 2021822
from RS Components, Ltd.

ESNU-8-50-P-A ISO cylinder [See More]

  • Cylinder Action: Single
  • Bore Size: 0.3150
  • Stroke: 1.97
  • Features: Bumpers
Pneumatic Piston Rod Cylinders -- 2021832
from RS Components, Ltd.

ESNU-10-25-P-A ISO cylinder [See More]

  • Cylinder Action: Single
  • Bore Size: 0.3937
  • Stroke: 0.9843
  • Features: Bumpers
Pneumatic Piston Rod Cylinders -- 2021855
from RS Components, Ltd.

ESNU-20-10-P-A ISO cylinder [See More]

  • Cylinder Action: Single
  • Bore Size: 0.7874
  • Stroke: 0.3937
  • Features: Bumpers
Air/Oil Tandem Tierod Cylinder -- TD
from PHD, Inc.

The Tandem Cylinder provides close, smooth control of piston rod speed even with changing external loads. The unit is air powered while the hydraulic portion serves as a control medium. Advantages: Four standard sizes available, provides close, smooth control of piston rod speed. [See More]

  • Cylinder Action: Single
  • Operating Pressure: 20 to 1500
  • Stroke: 0.2500 to 12
  • Bore Size: 0.7500 to 1.38
Pneumatic and Hydraulic 1" Bore Cylinder -- CC-1000
from Cylinders & Valves, Inc.

SPECIAL FEATURES. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Aircraft type "O" ring seals (Buna "N" standard compound). 0-500 PSI operating... [See More]

  • Cylinder Action: Single
  • Operating Pressure: 0.0 to 500
  • Stroke: 0.0625 to ?
  • Bore Size: 1
Aluminum Single Acting Spring Return Cylinder -- 8041394
from Princess Auto Limited

Aluminum Single Acting Spring Return Cylinder [See More]

  • Cylinder Action: Single
  • Operating Pressure: 100
  • Stroke: 0.9843
  • Bore Size: 1.26
Air Cylinder -- JC Series
from FUJIKURA COMPOSITES Inc.

Features. Fluoropolymer is adopted as the seal part material. Friction resistance is small and it is able to keep stable. Long stroke 300 mm[11.81 in.], heat-resistant 200 ℃ [392F] specifications are also available. *Please contact us as it will be custom order. Applications. Precision... [See More]

  • Cylinder Action: Single
  • Rated Load/Force: 0.4496
  • Stroke: 0.3937 to 11.81
  • Operating Pressure: 1.45 to 102
Mini ISO 6432 P1A Series -- P1A-S010SS-0010
from Parker Hannifin / Automation / Pneumatic - Europe

P1A Mini ISO 6432 Cylinder. ISO 6432. Bore sizes 10mm - 25mm. Corrosion resistant design. Non-lube operation as standard. Magnetic pistons as standard. Double acting or single acting versions. End stroke buffers for long service life [See More]

  • Cylinder Action: Single
  • Operating Pressure: 145
  • Stroke: 0.3937
  • Bore Size: 0.3937
Mini-Cylinders -- KMC Series
from SAS Automation, LLC

Robust one piece construction eliminates air leaks and pressure drops. New non-rotational shaft. Single acting spring return [See More]

  • Cylinder Action: Single
  • Operating Pressure: 43.51 to 72.52
  • Stroke: 0.3937 to 1.18
Single Acting Rolling Diaphragm Cylinders
from ControlAir LLC

Friction-free conversion of pneumatic pressure to linear forceThe advent of the long stroke rolling diaphragm as a means of low-friction dynamic sealing has led to the development of ControlAir's line of Diaphragm Air Cylinders. These cylinders provide virtually frictionless conversion of pneumatic... [See More]

  • Cylinder Action: Single
  • Operating Pressure: 145
  • Stroke: 1.8 to 3.5
  • Bore Size: 2.8 to 6.3
449 Series Compact Cylinder
from ASCO

The 449 Series Cylinder is ideal for compact automation using 50% less space than ISO 6431 Cylinders. Expertly engineered, this new and improved profile tube design offers a lighter, cleaner cylinder. Standard Specifications: Equipped for magnetic position sensors. Bore sizes from 20 mm to 100 mm. [See More]

  • Cylinder Action: Single
  • Operating Pressure: 145
  • Stroke: 0.1969 to 15.75
  • Bore Size: 0.7874 to 3.94
High Speed Air Cylinder -- HZ Series
from Aries Engineering Co., Inc.

Standard Features: Power-stroke only operation. High Cycle Rates – up to 300 CPM. Linear output force. Operates in any position. Hydra-Pneumatic Power Stroke Only Operation. Available in 1-20 Ton Size Range. Total Air/Oil Separation. Long Service Life (20 Million cycles). Compact design for... [See More]

  • Cylinder Action: Single
  • Rated Load/Force: 2000 to 20000
  • Stroke: 0.2500 to 0.5000
  • Shaft Diameter: 1.75 to 2.99
Series A Pneumatic Cylinder - Model A10 NFPA Style MX1 -- Tie-Rods Extended Both Ends
from Milwaukee Cylinder

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Cylinder Action: Single
  • Operating Pressure: 0.0 to 250
  • Stroke: 0.0 to 240
  • Bore Size: 1.5
Airpel-AB® -- MAB16S-SV
from Airpot Corporation

Features Force Without Friction ® air bearing technology [See More]

  • Cylinder Action: Single
  • Rated Load/Force: 128
  • Stroke: 0.3937 to 11.81
  • Operating Pressure: 5 to 100
Back to Back Tierod Hydraulic or Air Cylinder -- NFPA A2, AV2, HV2
from PHD, Inc.

The Back-To-Back Cylinder is used where three or four-rod positions are required. Two cylinders are attached back-to-back using common tierods. Different strokes on each cylinder give the capability of four positive stop positions. Advantages: Four positive stop positions possible, two cylinders... [See More]

  • Cylinder Action: Single
  • Operating Pressure: 20 to 1500
  • Stroke: 0.2500 to 12
  • Bore Size: 0.7500 to 1.38
Pneumatic and Hydraulic 1" Bore Cylinder -- DC-1000
from Cylinders & Valves, Inc.

SPECIAL FEATURES. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Aircraft type "O" ring seals (Buna "N" standard compound). 0-500 PSI operating... [See More]

  • Cylinder Action: Single
  • Operating Pressure: 0.0 to 500
  • Stroke: 0.0625 to ?
  • Bore Size: 1
Air Cylinder -- TS Series
from FUJIKURA COMPOSITES Inc.

Features. Super thin-type for installing in small space. Extremely little air-leakage by BF diaphragms. Excellent responsibility to minute pressure variations. Smooth starting even after long intervals. Applications. TC series find its best applications in such cases where air leakage is not allowed... [See More]

  • Cylinder Action: Single
  • Rated Load/Force: 0.0877 to 1.43
  • Stroke: 0.1181 to 0.1969
  • Operating Pressure: 2.9 to 72.52
P1J Series -- P1J-S020SS-0005
from Parker Hannifin / Automation / Pneumatic - Europe

Dia 12 to 63mm bore size. Stroke lengths up to 100mm. Single and double acting. Magnetic piston as standard. Compact dimensions for confined spaces. Complete range of mountings and sensors [See More]

  • Cylinder Action: Single
  • Operating Pressure: 145
  • Stroke: 0.1969
  • Bore Size: 0.7874
450 Series Tie Rod Cylinder
from ASCO

The 450 Series is a tie rod cylinder with a round aluminum tube, offering a complete range of product options from bore size 32 to 100 and fully complying with ISO 15552 specifications. Standard Specifications: Equipped for magnetic position sensors. Bore sizes from 32 mm to 100 mm. Compressed air. [See More]

  • Cylinder Action: Single
  • Operating Pressure: 145
  • Stroke: 0.1969 to 78.74
  • Bore Size: 1.26 to 3.94
Inline Air Cylinder -- HPI Series
from Aries Engineering Co., Inc.

The “HPI ” Series Inline cylinder is a totally self-contained, cost-effective power source ideally suited for a wide variety of assembly and forming applications. Available in sizes from 1 to 200 tons, up to 8.00 ” stroke, and 1.00 ” power stroke, the HPI Series cylinder... [See More]

  • Cylinder Action: Single
  • Shaft Diameter: 1.75 to 5.25
  • Operating Pressure: 30 to 100
  • Operating Temperature: 10 to 160
Series A Pneumatic Cylinder - Model A11 NFPA Style MX -- No Tie-Rod Extension
from Milwaukee Cylinder

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Cylinder Action: Single
  • Operating Pressure: 0.0 to 250
  • Stroke: 0.0 to 240
  • Bore Size: 8
Compact Guide Rod Pneumatic Cylinder -- CTS
from PHD, Inc.

Series CTS Compact Guide Rod Cylinders excel in non-rotating cylinder applications where unit length is critical. They also perform as light duty slides where precise location is not required and side loading is limited. Optional shock pads extend cylinder life and minimize piston noise. The shock... [See More]

  • Cylinder Action: Single; Double (optional feature)
  • Operating Pressure: 20 to 150
  • Stroke: 2.75 to 6
  • Bore Size: 0.4724 to 2.48
Pneumatic and Hydraulic 1" Bore Cylinder -- DPC-1000
from Cylinders & Valves, Inc.

SPECIAL FEATURES. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Aircraft type "O" ring seals (Buna "N" standard compound). 0-500 PSI operating... [See More]

  • Cylinder Action: Single
  • Operating Pressure: 0.0 to 500
  • Stroke: 0.0625 to ?
  • Bore Size: 1
BF Air Cylinder -- SCSA Series
from FUJIKURA COMPOSITES Inc.

Features. We achieved the lowest friction and the highest sensitivity in this series with thinner BF diaphragms.(Anti pressure :up to 0.4MPa[58.02psi] or less ). It became available to decrease the value of frictional resistance comparing with our standard BF cylinder which is known... [See More]

  • Cylinder Action: Single
  • Rated Load/Force: 5.28 to 10.57
  • Stroke: 1.65 to 3.07
  • Operating Pressure: 1.45 to 58.01
453 Series Square Profile Cylinder
from ASCO

The 453 Series is a robust cylinder, offering a complete range of product options, complying with ISO 15552 specifications. Combining a sturdy, reliable construction with a clean tube/cover design, it is specially fit for the hardest and most varying industrial applications. Standard Specifications:... [See More]

  • Cylinder Action: Single
  • Operating Pressure: 145
  • Stroke: 0.1969 to 78.74
  • Bore Size: 1.26 to 3.94
Satellite Air Cylinder -- HPS Series
from Aries Engineering Co., Inc.

The “HPS ” Series satellite cylinder is a totally self-contained, cost-effective power source ideally suited for a wide variety of assembly and forming applications. Available in sizes from 1 to 200 tons, up to 8.00 ” stroke, and 1.00 ” power stroke, the HPS Series cylinder... [See More]

  • Cylinder Action: Single
  • Shaft Diameter: 1.74 to 5.25
  • Operating Pressure: 30 to 100
  • Operating Temperature: 10 to 160
Series A Pneumatic Cylinder - Model A12 NFPA Style MX3 -- Tie-Rods Extended Rod End
from Milwaukee Cylinder

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Cylinder Action: Single
  • Operating Pressure: 0.0 to 250
  • Stroke: 0.0 to 240
  • Bore Size: 5
Compact Pneumatic Cylinder -- CRS
from PHD, Inc.

PHDs Series CRS Cylinder features a self-lubricating nitrile piston seal to increase cylinder performance and provides the best unit life rating in its class of 70 million linear inches of travel. In addition, this compact cylinder now features a clear anodized extruded body with integral slots for... [See More]

  • Cylinder Action: Single; Double (optional feature)
  • Operating Pressure: 10 to 150
  • Stroke: 3.25 to 7
  • Bore Size: 0.4724 to 2.48
Pneumatic and Hydraulic 1" Bore Cylinder -- RC-1000
from Cylinders & Valves, Inc.

SPECIAL FEATURES. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Aircraft type "O" ring seals (Buna "N" standard compound). 0-500 PSI operating... [See More]

  • Cylinder Action: Single
  • Operating Pressure: 0.0 to 500
  • Stroke: 0.0625 to ?
  • Bore Size: 1
A Series Aluminum NFPA Interchangeable Cylinder Line -- F1 A
from ASCO

The A Series is an aluminum NFPA Interchangeable cylinder line that is designed and built to excel in the most demanding applications. The A Series encompasses many value-added features such as an extra long graphite filled cast iron rod bushing and a standard oversized wear band that is located on... [See More]

  • Cylinder Action: Single
  • Operating Pressure: 250
  • Stroke: 0.0 to 99
  • Bore Size: 1.5 to 6
Series A Pneumatic Cylinder - Model A13 NFPA Style MX2 -- Tie-Rods Extended Blind End
from Milwaukee Cylinder

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Cylinder Action: Single
  • Operating Pressure: 0.0 to 250
  • Stroke: 0.0 to 240
  • Bore Size: 2
ISO/VDMA Pneumatic Cylinder -- CV
from PHD, Inc.

New Generation Series CV Cylinder design enhancements include increased width of PTFE wear ring for greater support, durability, and increased piston seal retention for higher speed applications. A new imperial design of the Series CV Cylinder is available with imperial ports, stroke length, and rod... [See More]

  • Cylinder Action: Single; Double (optional feature)
  • Operating Pressure: 7.5 to 150
  • Stroke: 20 to 40
  • Bore Size: 0.7874 to 3.94
Pneumatic and Hydraulic 1" Bore High Pressure Cylinder -- HC-1000
from Cylinders & Valves, Inc.

SPECIAL FEATURES. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Aircraft type "O" ring seals and "T" ring seals (Buna "N" standard compound). [See More]

  • Cylinder Action: Single
  • Operating Pressure: 0.0 to 1500
  • Stroke: 0.0625 to ?
  • Bore Size: 1
ASP Series Steel Body NFPA Cylinder Line -- E3 ASP
from ASCO

The In Force Cylinder Line is a heavy-duty , steel body cylinder line that is designed and built to exceed all your strenuous application requirements. The ASP Series is an NFPA Steel Body pneumatic cylinder line. The ASP Series encompasses many of the same proven design features as our original... [See More]

  • Cylinder Action: Single
  • Operating Pressure: 250
  • Stroke: 0.0 to 99
  • Bore Size: 8 to 14
Series A Pneumatic Cylinder - Model A21 NFPA Style MF5 -- Rod Square Flange Mounting
from Milwaukee Cylinder

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Cylinder Action: Single
  • Operating Pressure: 0.0 to 250
  • Stroke: 0.0 to 240
  • Bore Size: 1.5
Non-Rotating Pneumatic Tie Rod Cylinder -- NPG
from PHD, Inc.

Series NPG & NHG. Non-Rotating Hydraulic & Pneumatic Tie Rod Cylinders. Series NPG, NHG Non-Rotating Hydraulic & Pneumatic Tie Rod Cylinders are Tom Thumb ® brand cylinders that feature an internal anti-rotation mechanism. A chrome plated steel rod, bronze rod bushing, and Nitrile rod seal all... [See More]

  • Cylinder Action: Single
  • Operating Pressure: 20 to 150
  • Stroke: 0.5000 to 18
  • Bore Size: 1.12 to 1.38
Pneumatic and Hydraulic 1-1/2" Bore Cylinder -- RC-1500
from Cylinders & Valves, Inc.

SPECIAL FEATURES. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Aircraft type "O" ring seals (Buna "N" standard compound). 0-500 PSI operating... [See More]

  • Cylinder Action: Single
  • Operating Pressure: 0.0 to 500
  • Stroke: 0.0625 to ?
  • Bore Size: 1.5
C Series Compact Cylinder Line -- F1 C
from ASCO

The C Series is a robust compact cylinder line that is designed to fit tight space requirements. The low profile design and variety of mounting options makes this cylinder line extremely popular. Furthermore, its unique style and diversity makes the C Series a one of a kind compact cylinder line. [See More]

  • Cylinder Action: Single
  • Operating Pressure: 250
  • Stroke: 0.0 to 20
  • Bore Size: 0.7500 to 4
Series A Pneumatic Cylinder - Model A22 NFPA Style ME4 -- Blind Square Flange Mounting
from Milwaukee Cylinder

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Cylinder Action: Single
  • Operating Pressure: 0.0 to 250
  • Stroke: 0.0 to 240
  • Bore Size: 16
Three Position Tierod Hydraulic or Air Cylinder -- NFPA A3, AV3, HV3
from PHD, Inc.

Three Position Cylinders provide three positive stop positions in a single rod unit. The positions are achieved through an auxiliary cylinder integrated into the three position unit. Advantages: Four standard bore sizes available, standard stroke lengths range from 1/4" to 6" for each cylinder [See More]

  • Cylinder Action: Single
  • Operating Pressure: 20 to 1500
  • Stroke: 0.2500 to 12
  • Bore Size: 0.7500 to 1.38
Pneumatic and Hydraulic 1-1/2" Bore High Pressure Cylinder -- HC-1500
from Cylinders & Valves, Inc.

SPECIAL FEATURES. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Aircraft type "O" ring seals and "T" ring seals (Buna "N" standard compound). [See More]

  • Cylinder Action: Single
  • Operating Pressure: 0.0 to 1500
  • Stroke: 0.0625 to ?
  • Bore Size: 1.5
E Series Economic Tie-Rod Cylinder Line -- F1E
from ASCO

The file hard (60RC) high strength aluminum alloy tube provides a smooth corrosion free sealing surface and excellent abrasion resistance. Head and cap are machined from (6061-T6) solid aluminum bar and anodized for corrosion resistance. A recess at the piston mating surface allows the air to work... [See More]

  • Cylinder Action: Single
  • Operating Pressure: 250
  • Stroke: 0.0 to 99
  • Bore Size: 1.25 to 8
Series A Pneumatic Cylinder - Model A31 NFPA Style MF1 -- Rod Rectangular Flange Mounting
from Milwaukee Cylinder

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Cylinder Action: Single
  • Operating Pressure: 0.0 to 250
  • Stroke: 0.0 to 240
  • Bore Size: 5
Pneumatic and Hydraulic 1-1/8" Bore Cylinder -- RC-1100
from Cylinders & Valves, Inc.

SPECIAL FEATURES. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Aircraft type "O" ring seals (Buna "N" standard compound). 0-500 PSI operating... [See More]

  • Cylinder Action: Single
  • Operating Pressure: 0.0 to 500
  • Stroke: 0.0625 to ?
  • Bore Size: 1.12
EQ Series OEM Aluminum NFPA Interchangeable Cylinder Line -- X0 EQ
from ASCO

The EQ Series combines cost-effectiveness with proven dependability. It is a repairable OEM NFPA Interchangeable cylinder line that is specifically designed to give our customers an economical alternative. This Non-Lube air cylinder offers elasticity to to tight budgets without sacrificing quality. [See More]

  • Cylinder Action: Single
  • Operating Pressure: 250
  • Stroke: 0.0 to 48
  • Bore Size: 1.5 to 4
Series A Pneumatic Cylinder - Model A32 NFPA Style MF2 -- Blind Rectangular Flange Mounting
from Milwaukee Cylinder

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Cylinder Action: Single
  • Operating Pressure: 0.0 to 250
  • Stroke: 0.0 to 240
  • Bore Size: 4
Pneumatic and Hydraulic 1/2" Bore Cylinder -- RC-500
from Cylinders & Valves, Inc.

SPECIAL FEATURES. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Aircraft type "O" ring seals (Buna "N" standard compound). 0-500 PSI operating... [See More]

  • Cylinder Action: Single
  • Operating Pressure: 0.0 to 500
  • Stroke: 0.0625 to ?
  • Bore Size: 0.5000
F Series Non-Rotating NFPA Interchangeable Cylinder Line -- F1 F
from ASCO

The F Series is a Non-Rotating NFPA Interchangeable pneumatic cylinder line that provides the solution to specific applications where piston rotation is not acceptable. Our innovative dual rod design provides precision positioning and linear movement. This makes the F Series ideal for a multitude of... [See More]

  • Cylinder Action: Single
  • Operating Pressure: 250
  • Stroke: 0.0 to 20
  • Bore Size: 1.5 to 4
Series A Pneumatic Cylinder - Model A41 NFPA Style MS4 -- Tapped Holes in Caps Flush Mounting
from Milwaukee Cylinder

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Cylinder Action: Single
  • Operating Pressure: 0.0 to 250
  • Stroke: 0.0 to 240
  • Bore Size: 1.5
Pneumatic and Hydraulic 2" Bore Cylinder -- RC-2100
from Cylinders & Valves, Inc.

SPECIAL FEATURES. Maximum Stroke is 40 ”. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Aircraft type "O" ring seals (Buna "N" standard... [See More]

  • Cylinder Action: Single
  • Operating Pressure: 0.0 to 200
  • Stroke: 0.0625 to ?
  • Bore Size: 2
ISO 6432 Series Metric Mini Cylinder Line -- OK
from ASCO

Multitude of standard stroke lengths. Single and Double Acting. Single and Double Rod. Self-lubricating rod bushing with a low coefficient of friction for smooth actuation. Standard Options Include: Magnetic Piston. Adjustable Cushions. Bumpers. All Stainless Steel Construction. High Temperature... [See More]

  • Cylinder Action: Single
  • Rated Load/Force: 394
  • Stroke: 0.3937 to 1.97
  • Operating Pressure: 150
Series A Pneumatic Cylinder - Model A42 NFPA Style MS2 -- Side Lug Mounting
from Milwaukee Cylinder

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Cylinder Action: Single
  • Operating Pressure: 0.0 to 250
  • Stroke: 0.0 to 240
  • Bore Size: 12
Pneumatic and Hydraulic 2" Bore Cylinder with Tie Rod -- 2000-F
from Cylinders & Valves, Inc.

SPECIAL FEATURES. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Piston seals "T" ring (Buna "N" standard compound). Front or rear flange mounts... [See More]

  • Cylinder Action: Single
  • Operating Pressure: 0.0 to 200
  • Stroke: 0.0625 to ?
  • Bore Size: 2
Large Bore A Series NFPA Interchangeable Cylinder Line -- E3 A
from ASCO

Head and cap are machined from (6061-T6) solid aluminum bar and anodized for corrosion resistance. A recess at the piston mating surface allows the air to work on a larger effective piston area for faster breakaway. The longer bronze rod bushing provides a maximum load bearing support. The material... [See More]

  • Cylinder Action: Single
  • Operating Pressure: 250
  • Stroke: 0.0 to 99
  • Bore Size: 8 to 14
Series A Pneumatic Cylinder - Model A42 NFPA Style MS2 -- Side Lug Mounting
from Milwaukee Cylinder

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Cylinder Action: Single
  • Operating Pressure: 0.0 to 250
  • Stroke: 0.0 to 240
  • Bore Size: 2
Pneumatic and Hydraulic 2" Bore Double Acting Cylinder -- 2000-F-CV
from Cylinders & Valves, Inc.

CYLINDER FEATURES. Non-corrosive throughout. Heavy duty 1/8" brass tube. Extruded brass heads. Polished and ground #303. Stainless steel piston rods. Threaded rods standard. "T" ring piston seal on 2" bore. Adjustable cushions (front and rear) available. SOLENOID FEATURES. 1/8" Diameter Orifice. [See More]

  • Cylinder Action: Single
  • Bore Size: 2
  • Stroke: 0.0625 to ?
  • Shaft Diameter: 0.6250
M Series Hole Punch Cylinder -- M12263-00I
from ASCO

The durable design of our Hole Punch Cylinder enables you to punch millions of maintenance-free holes. The Numatics Actuator Group Hole Punch Cylinder is perfect for punching holes in LLDPE (Linear Density Polyethylene) film. The ability to replace the punch is an integral part of the design. The... [See More]

  • Cylinder Action: Single
  • Operating Pressure: 250
  • Stroke: 0.5000
  • Bore Size: 0.7500
Series A Pneumatic Cylinder - Model A43 NFPA Style MS7 -- Foot Mounting
from Milwaukee Cylinder

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Cylinder Action: Single
  • Operating Pressure: 0.0 to 250
  • Stroke: 0.0 to 240
  • Bore Size: 6
Pneumatic and Hydraulic 2" Bore High Pressure Cylinder -- HC-2100
from Cylinders & Valves, Inc.

SPECIAL FEATURES. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Aircraft type "O" ring seals and "T" ring seals (Buna "N" standard compound). [See More]

  • Cylinder Action: Single
  • Operating Pressure: 0.0 to 1500
  • Stroke: 0.0625 to ?
  • Bore Size: 2
M Series Round Line, Non-Repairable Cylinder Line -- 0313
from ASCO

The M Series is a stainless steel body air cylinder line that is the perfect solution for tight design budgets. This cylinder is reliable and is designed and built to maximize performance. It will exceed all of your light-duty cylinder application requirements. The M Series comes standard with a... [See More]

  • Cylinder Action: Single; Double
  • Operating Pressure: 250
  • Stroke: 0.0 to 4
  • Bore Size: 0.3125
Series A Pneumatic Cylinder - Model A43 NFPA Style MS7 -- Foot Mounting
from Milwaukee Cylinder

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Cylinder Action: Single
  • Operating Pressure: 0.0 to 250
  • Stroke: 0.0 to 240
  • Bore Size: 10
Pneumatic and Hydraulic 2-1/2" Bore Cylinder -- RC-2500
from Cylinders & Valves, Inc.

SPECIAL FEATURES. Maximum stroke is 35". Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Aircraft type "O" ring seals (Buna "N" standard compound). [See More]

  • Cylinder Action: Single
  • Operating Pressure: 0.0 to 200
  • Stroke: 0.0625 to ?
  • Bore Size: 2.5
Reciprocator Cylinder -- L1
from ASCO

The Reciprocator is a "self" reciprocating, air-operated cylinder that provides power for any equipment that requires a substained, cyclic motion. It requires no electricity, has no switches to burn out, and needs no extra plumbing. Just connect it to an air supply and the piston goes back and... [See More]

  • Cylinder Action: Single
  • Bore Size: 1.5 to 2.5
  • Operating Pressure: 250
  • Shaft Diameter: 0.5000 to 0.6250
Series A Pneumatic Cylinder - Model A51 NFPA Style MS3 -- Centerline Lug Mounting
from Milwaukee Cylinder

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Cylinder Action: Single
  • Operating Pressure: 0.0 to 250
  • Stroke: 0.0 to 240
  • Bore Size: 14
Pneumatic and Hydraulic 3" Bore Cylinder -- RC-3100
from Cylinders & Valves, Inc.

SPECIAL FEATURES. Maximum stroke is 36". Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Aircraft type "O" ring seals (Buna "N" standard compound). [See More]

  • Cylinder Action: Single
  • Operating Pressure: 0.0 to 200
  • Stroke: 0.0625 to ?
  • Bore Size: 1.38
S Series Stainles Steel NFPA Interchangeable Cylinder Line -- E3 S
from ASCO

The S Series is a stainless steel NFPA Interchangeable pneumatic cylinder line. It is designed and built to perform in the toughest "wash down" applications. The stainless steel construction provides outstanding corrosion resistance while including a multitude of favorable design features. The S... [See More]

  • Cylinder Action: Single
  • Operating Pressure: 150
  • Stroke: 0.0 to 99
  • Bore Size: 8
Series A Pneumatic Cylinder - Model A61 NFPA Style MP1 -- Clevis Mount
from Milwaukee Cylinder

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Cylinder Action: Single
  • Operating Pressure: 0.0 to 250
  • Stroke: 0.0 to 240
  • Bore Size: 1.5
Pneumatic and Hydraulic 3" Bore Cylinder with Tie Rod -- 3000-F
from Cylinders & Valves, Inc.

SPECIAL FEATURES. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Piston seals "U" cup (Buna "N" standard compound). Front or rear flange mounts... [See More]

  • Cylinder Action: Single
  • Operating Pressure: 0.0 to 150
  • Stroke: 0.0625 to ?
  • Bore Size: 3
Tiny Titan Series -- F2O
from ASCO

The quad ring rod seal and teflon wiper design provides proper sealing and long life. Tube end seals are compression type and reusable. The high strength profile design aluminum tube is hard coat anodized on the inner diameter. This provides a smooth corrosion free sealing surface and excellent... [See More]

  • Cylinder Action: Single
  • Rated Load/Force: 149
  • Stroke: 0.0 to 10
  • Operating Pressure: 150
Series A Pneumatic Cylinder - Model A62 -- Fixed Mount
from Milwaukee Cylinder

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Cylinder Action: Single
  • Operating Pressure: 0.0 to 250
  • Stroke: 0.0 to 240
  • Bore Size: 3.25
Pneumatic and Hydraulic 3/4" Bore Cylinder -- RC-700
from Cylinders & Valves, Inc.

SPECIAL FEATURES. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Aircraft type "O" ring seals (Buna "N" standard compound). 0-500 PSI operating... [See More]

  • Cylinder Action: Single
  • Operating Pressure: 0.0 to 500
  • Stroke: 0.0625 to ?
  • Bore Size: 0.7500
Series A Pneumatic Cylinder - Model A71 NFPA Style MT1 -- Rod End Trunnion Mount
from Milwaukee Cylinder

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Cylinder Action: Single
  • Operating Pressure: 0.0 to 250
  • Stroke: 0.0 to 240
  • Bore Size: 3.25
Pneumatic and Hydraulic 3/8" Bore Cylinder -- RC-300
from Cylinders & Valves, Inc.

SPECIAL FEATURES. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Aircraft type "O" ring seals (Buna "N" standard compound). 0-500 PSI operating... [See More]

  • Cylinder Action: Single
  • Operating Pressure: 0.0 to 500
  • Stroke: 0.0625 to ?
  • Bore Size: 0.3750
Series A Pneumatic Cylinder - Model A72 NFPA Style MT2 -- Blind End Trunnion Mount
from Milwaukee Cylinder

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Cylinder Action: Single
  • Operating Pressure: 0.0 to 250
  • Stroke: 0.0 to 240
  • Bore Size: 14
Pneumatic and Hydraulic Bore Cylinder with Built-In Blow Control -- BM-700
from Cylinders & Valves, Inc.

SPECIAL FEATURES. Heavy duty brass tube. Non-corrosive throughout. Polished and ground stainless steel piston rods. "O" ring, Buna "N" seals. Needle end of piston can be altered to customer specifications [See More]

  • Cylinder Action: Single
  • Bore Size: 0.7500
  • Stroke: 0.0625 to ?
  • Shaft Diameter: 0.3125
Series A Pneumatic Cylinder - Model A73 NFPA Style MT4 -- Center Trunnion Mount
from Milwaukee Cylinder

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Cylinder Action: Single
  • Operating Pressure: 0.0 to 250
  • Stroke: 0.0 to 240
  • Bore Size: 8
Pneumatic and Hydraulic Bore Cylinder with Built-In Blow Control -- BMA-700
from Cylinders & Valves, Inc.

SPECIAL FEATURES. Heavy duty brass tube. Non-corrosive throughout. Polished and ground stainless steel piston rods. "O" ring, Buna "N" seals. Needle end of piston can be altered to customer specifications [See More]

  • Cylinder Action: Single
  • Bore Size: 0.7500
  • Stroke: 0.0625 to ?
  • Shaft Diameter: 0.3125
Series A Pneumatic Cylinder - NFPA Style MDX -- Double Rod End
from Milwaukee Cylinder

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Cylinder Action: Single
  • Operating Pressure: 0.0 to 250
  • Stroke: 0.0 to 240
  • Bore Size: 10
Pneumatic and Hydraulic Bore Cylinder with Built-In Blow Control -- MBM-700
from Cylinders & Valves, Inc.

0-500 PSI, 3/4", 1" and 1-1/8" Bore Blow Mold Cylinders. SPECIAL FEATURES. Heavy duty brass tube. Non-corrosive throughout. Polished and ground stainless steel piston rods. "O" ring, Buna "N" seals. Needle end of piston can be altered to customer specifications [See More]

  • Cylinder Action: Single
  • Bore Size: 0.7500
  • Stroke: 0.0625 to ?
  • Shaft Diameter: 0.3125
Series MN Aluminum Pneumatic Cylinder - Model MN10 NFPA Style MX1 -- Tie-Rods Extended Both Ends
from Milwaukee Cylinder

MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Cylinder Action: Single
  • Operating Pressure: 0.0 to 250
  • Stroke: 0.0 to 240
  • Bore Size: 1.5
Pneumatic and Hydraulic Bore Solenoid Operated Cylinder -- HSUC-1000
from Cylinders & Valves, Inc.

SPECIAL FEATURES. 1", 1-1/8", 1-1/2" and 2" bore sizes available from stock. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish]. Polished and ground stainless steel piston rods. Threaded rods standard. Aircraft type "O" ring seals (Buna "N" standard compound). 0-150... [See More]

  • Cylinder Action: Single
  • Operating Pressure: 0.0 to 150
  • Stroke: 0.0625 to ?
  • Bore Size: 1
Series MN Aluminum Pneumatic Cylinder - Model MN21 NFPA Style MF5 -- Rod Square Flange Mounting
from Milwaukee Cylinder

MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Cylinder Action: Single
  • Operating Pressure: 0.0 to 250
  • Stroke: 0.0 to 240
  • Bore Size: 1.5
Pneumatic and Hydraulic Bore Solenoid Operated Cylinder -- LSRC-1000
from Cylinders & Valves, Inc.

SPECIAL FEATURES. 1", 1-1/8", 1-1/2" and 2" bore sizes available from stock. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish]. Polished and ground stainless steel piston rods. Threaded rods standard. Aircraft type "O" ring seals (Buna "N" standard compound). 0-150... [See More]

  • Cylinder Action: Single
  • Operating Pressure: 0.0 to 150
  • Stroke: 0.0625 to ?
  • Bore Size: 1
Series MN Aluminum Pneumatic Cylinder - Model MN41 NFPA Style MS4 -- Bottom Tap Mounting
from Milwaukee Cylinder

MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Cylinder Action: Single
  • Operating Pressure: 0.0 to 250
  • Stroke: 0.0 to 240
  • Bore Size: 1.5
Pneumatic and Hydraulic Bore Solenoid Operated Cylinder -- SRC-500
from Cylinders & Valves, Inc.

SPECIAL FEATURES. 1/2", 3/4", 1-1/8", 1-1/2" and 2" bore sizes available from stock. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish]. Polished and ground stainless steel piston rods. Threaded rods standard. Aircraft type "O" ring seals (Buna "N" standard compound). [See More]

  • Cylinder Action: Single
  • Operating Pressure: 0.0 to 150
  • Stroke: 0.0625 to ?
  • Bore Size: 0.5000
Series MN Aluminum Pneumatic Cylinder - Model MN61 NFPA Style MP1 -- Clevis Mount
from Milwaukee Cylinder

MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Cylinder Action: Single
  • Operating Pressure: 0.0 to 250
  • Stroke: 0.0 to 240
  • Bore Size: 1.5
Pneumatic and Hydraulic Bore Solenoid Operated Cylinder -- SUC-500
from Cylinders & Valves, Inc.

SPECIAL FEATURES. 1", 1-1/8", 1-1/2" and 2" bore sizes available from stock. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish]. Polished and ground stainless steel piston rods. Threaded rods standard. Aircraft type "O" ring seals (Buna "N" standard compound). 0-150... [See More]

  • Cylinder Action: Single
  • Operating Pressure: 0.0 to 150
  • Stroke: 0.0625 to ?
  • Bore Size: 0.5000
Series MN Aluminum Pneumatic Cylinder - Model MN71 NFPA Style MT1 -- Rod End Trunnion Mount
from Milwaukee Cylinder

MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Cylinder Action: Single
  • Operating Pressure: 0.0 to 250
  • Stroke: 0.0 to 240
  • Bore Size: 1.5