Simple Air Cylinders
Description
Simple air cylinders are devices that convert pneumatic energy into mechanical work. They typically consist of a movable element such as a piston and piston rod, or plunger, operating within a cylindrical bore. These cylinders are designed to perform linear motion by extending and retracting the piston rod.
Working Principle
Simple air cylinders operate by using compressed air to move the piston within the cylinder bore. In double-acting cylinders, air is supplied to chambers on both sides of the piston, allowing for both extension and retraction of the piston rod. This setup makes them ideal for applications requiring pushing and pulling actions. The movement of the piston can be electronically controlled by placing magnetically operated switches on the outside of the barrel, which interact with a magnetic band around the piston. This allows for precise control of the piston movement, enhancing their utility in various applications .
Applications
Simple air cylinders are widely used in industrial automation and robotics systems, material handling applications, and assembly processes. Their fast response time and high repeatability make them valuable in manufacturing processes where efficiency and productivity are critical .
Advantages over other Air Cylinders
Pneumatic cylinders, including simple air cylinders, are known for their versatility and ability to perform high torque and precise linear movements even at high speeds. They are often preferred in environments where quick response and defined stroke are necessary. Additionally, because air compressors are common in many industrial settings, supplying air to actuate these cylinders is generally easier compared to other power sources like hydraulic oil .
Limitations
One limitation of pneumatic cylinders is that air, as a power source, can be less efficient due to its compressibility. This can lead to less precise control compared to other types of actuators. Additionally, the air used can become contaminated by equipment lubricants, which increases the risk of damage to the cylinders .
Considerations
When selecting and using simple air cylinders, it is important to consider factors such as initial costs, operating expenses, durability, and maintenance requirements. The body material, such as aluminum, steel, or stainless steel, can affect the durability and cost of the cylinder. Proper sizing of the cylinder, taking into account the operating pressure and effective piston area, is crucial for achieving maximum efficiency and minimizing operating expenses. Regular maintenance and adherence to safety guidelines are also essential to ensure the longevity and reliability of the cylinders .
from Bansbach Easylift®
The compact cylinder impresses most by its small installation measurements. This was optimized by the disappearing piston rod. Despite the small installation measurements, loads up to 4.000 kg. can be moved. Even the connecting parts were adapted to these small installation measurements. Contact us... [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 87.02
- Stroke: 0.7874 to 1.18
- Shaft Diameter: 1.18 to 1.97
from Compact Automation
Compact Clean-Act ™ cylinders are designed for a clean room environment. Features. Low Friction - non-filled thermoplastic polyester rod bushing. Additional rod seals with four seating points. Vacuum port is tunneled between 2 multi-lobed seals. Benefits. Eliminates the possibility of... [See More]
- Cylinder Configuration: Simple
- Cylinder Action: Double
- Bore Size: 0.7500 to 1.62
- Body Material: Steel; Stainless Steel
from Bansbach Easylift®
Bansbach ® Feinmechanik AG Swiss has been developing and producing high quality special pneumatic cylinders and pneumatic accessories in Switzerland for many years. We have specialized in customized products which are made exactly to the customer's specifications. Even for low volume quantities. [See More]
- Cylinder Configuration: Simple; Telescopic (optional feature)
- Rated Load/Force: 243
- Stroke: 7.87
- Operating Pressure: 87.02 to 145
from Compact Automation
Features: Compact envelope. Two external guide rods. Oil impregnated guide bushings. Two mounting surfaces and a large tooling plate. [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 250
- Stroke: 0.1250 to 3
- Bore Size: 0.5000 to 3
from Bansbach Easylift®
This cylinder impresses most by its compact installation measurements. Due to the disappearing piston rod, the total length can be optimized. Despite the compact installation measurements, a. considerable stroke can be achieved as the cylinder can be produced as a telescopic alternative. Contact us... [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 87.02 to 145
- Stroke: 7.87
- Shaft Diameter: 0.9843
from Compact Automation
GC3000 features two long guide bushings in the head end. The guide rods do not extend beyond the back of the cylinder body, thus providing a short overall length and low unit weight. [See More]
- Cylinder Configuration: Simple
- Bore Size: 0.4724 to 1.57
- Stroke: 0.3937 to 5.91
- Cylinder Action: Single
from Bansbach Easylift®
The piston rod of this cylinder makes a controlled turn movement during the push-in and push-out movement. This is due to the guided piston rod. The extent of the turn movement can be specified according to the customer's application. In specific applications you may request the piston rod be... [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 87.02 to 145
- Stroke: 33.46
- Shaft Diameter: 0.7874
from Compact Automation
GC4000 features four long guide bushings, two per end. The guide rods extend beyond the back of the cylinder body so when the cylinder extends, four point support reduces deflection and extends the life under full loads. [See More]
- Cylinder Configuration: Simple
- Bore Size: 0.4724 to 1.57
- Stroke: 0.3937 to 5.91
- Cylinder Action: Single
from Bansbach Easylift®
With this pneumatic linear unit, considerable loads can be moved very. quickly. Due to the special guiding, transverse forces up to 600 N are no problem. The very short end damping allows a controlled movement of the load. The cylinder becomes a very efficient height adjustment, which can be used in... [See More]
- Cylinder Configuration: Simple
- Rated Load/Force: 135
- Stroke: 11.81
- Shaft Diameter: 1.57
from Compact Automation
Turn-Act guided cylinders combine high strength, lightweight extruded bodies and the rigid support of composite or roller ball bearings with enersorb piston to provide an unparalleled guided cylinder product. Features: 4 Base Models. ½, 3/4, 1 ¼ and 2 ½ inch Bores. Lift forces... [See More]
- Cylinder Configuration: Simple
- Bore Size: 0.5000 to 2.5
- Stroke: 2 to 8
- Operating Temperature: -20 to 180
from Compact Automation
Multi Act ’s integrated multi position devices include multi position cylinders and multi position actuators, which feature an output shaft that produces both linear and rotary motions and may be operated independently and simultaneously. These devices offer many advantages over single... [See More]
- Cylinder Configuration: Simple
- Rated Load/Force: 100
- Stroke: 1 to 4
- Operating Pressure: 35 to 200
from Compact Automation
Compact Automation Products LLC rectangle cylinders are designed for applications where space and endurance are a top priority. Their slim compact design, allows them to fit into spaces where traditional square cylinders will not. Available in standard inch Bore size(s): 1/2" Bore. Note: Rectangle... [See More]
- Cylinder Configuration: Simple
- Cylinder Action: Double
- Bore Size: 0.3150 to 1.57
- Body Material: Steel; Stainless Steel
from Compact Automation
Available in standard inch Bore size(s): 3/4" to 8" Bore. Available in stocked lengths from 3/4" to 3-3/4". Compact Inch Cylinders, Inch Linear Actuators, Single Acting Cylinders and Knife Gate Cylinders are available in 3 duty types: Standard Duty. Our most space efficient duty. Short rod bearing... [See More]
- Cylinder Configuration: Simple
- Cylinder Action: Double
- Bore Size: 0.7500 to 8
- Body Material: Steel; Stainless Steel
from Compact Automation
Available in standard inch Bore size(s): 3/4" to 3" Bore. Available in stocked lengths from 3/4" to 3-3/4". Compact Inch Cylinders, Inch Linear Actuators, Single Acting Cylinders and Knife Gate Cylinders are available in 3 duty types: Standard Duty. Our most space efficient duty. Short rod bearing... [See More]
- Cylinder Configuration: Simple
- Cylinder Action: Double
- Bore Size: 0.7500 to 3
- Body Material: Steel; Stainless Steel
from Compact Automation
Compact Automation Products LLC Air CR3 Stainless Steel Series Cylinders are 100% stainless steel and designed for extremely tough and limited space applications. They are ideal for use in harsh environments found in industries such as chemical/petroleum, pharmaceutical, salt-water exposure,... [See More]
- Cylinder Configuration: Simple
- Cylinder Action: Double
- Bore Size: 0.7500 to 8
- Body Material: Steel; Stainless Steel
from Compact Automation
Metric cylinders are standard cylinders available in 3 duty types: Standard Duty. Our most space efficient duty. Short rod bearing and thin piston design. Available as single or double rod end. Intermediate Duty (Half Husky ®). A combination of our standard and Heavy duty. long rod bearing and... [See More]
- Cylinder Configuration: Simple
- Bore Size: 0.3150 to 1.57
- Operating Pressure: 116 to 435
- Cylinder Action: Single
from PHD, Inc.
The Tandem Cylinder provides close, smooth control of piston rod speed even with changing external loads. The unit is air powered while the hydraulic portion serves as a control medium. Advantages: Four standard sizes available, provides close, smooth control of piston rod speed. [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 20 to 1500
- Stroke: 0.2500 to 12
- Bore Size: 0.7500 to 1.38
from ASCO
The A Series is an aluminum NFPA Interchangeable cylinder line that is designed and built to excel in the most demanding applications. The A Series encompasses many value-added features such as an extra long graphite filled cast iron rod bushing and a standard oversized wear band that is located on... [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 250
- Stroke: 0.0 to 99
- Bore Size: 1.5 to 6
from Cylinders & Valves, Inc.
SPECIAL FEATURES. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Aircraft type "O" ring seals (Buna "N" standard compound). 0-500 PSI operating... [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 0.0 to 500
- Stroke: 0.0625 to ?
- Bore Size: 1
from Tolomatic
Best in many vertical applications, permanently lubricated internal bearing [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 0.0 to 100
- Stroke: ? to 206
- Bore Size: 1
from Parker Hannifin / Automation / Pneumatic - Europe
Dia 32 - 125mm Bore sizes to ISO/VDMA standards. Double acting for medium duty operation. Magnetic piston as standard. Non-lube operation. Adjustable end cushioning. High and low temperature versions. Clean version for Food Industry. Flexible porting. Complete range of mountings and sensors [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 145
- Stroke: 0.9843
- Bore Size: 1.26
from Aries Engineering Co., Inc.
Standard Features: Power-stroke only operation. High Cycle Rates – up to 300 CPM. Linear output force. Operates in any position. Hydra-Pneumatic Power Stroke Only Operation. Available in 1-20 Ton Size Range. Total Air/Oil Separation. Long Service Life (20 Million cycles). Compact design for... [See More]
- Cylinder Configuration: Simple
- Rated Load/Force: 2000 to 20000
- Stroke: 0.2500 to 0.5000
- Shaft Diameter: 1.75 to 2.99
from AGI - American Grippers Inc.
Compact lightweight unit with built-in air cylinder. Linear ball bearings ride on precision hardened ground steel shafts. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Piston seals are U-cup type for long service life. Aluminum body and end blocks contain... [See More]
- Cylinder Configuration: Simple
- Rated Load/Force: 50
- Stroke: 0.0 to 5
- Operating Pressure: 30 to 120
from FUJIKURA COMPOSITES Inc.
Zero friction! Zero abrasion!. It will be the cylinder with the best performance. Features. Low friction cylinder. Air bearing is adopted for rod guide part. Since the rod and the guide are not in contact with each other, there is no frictional resistance and super precise control is possible. Also,... [See More]
- Cylinder Configuration: Simple
- Rated Load/Force: 18.43
- Stroke: 0.7874 to 6.3
- Operating Pressure: 1.45 to 87.02
from R&I Manufacturing Co.
DURA-SCAPE CC Series of Economy Non-Rotating Air Cylinders are designed as multi purpose units. The CC series is designed for applications where all the features of our SC series are not required, while still offering the time-tested quality construction and durability you ’ve come to expect. [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 40 to 100
- Stroke: 0.7500 to 1.25
- Bore Size: 0.6250
from Milwaukee Cylinder
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 1.5
from Airpot Corporation
Mounting nuts included, low air leakage, low friction, double acting option [See More]
- Cylinder Configuration: Simple
- Rated Load/Force: 30.7
- Stroke: 0.5000 to 12
- Operating Pressure: 0.2000 to 100
from PHD, Inc.
The Back-To-Back Cylinder is used where three or four-rod positions are required. Two cylinders are attached back-to-back using common tierods. Different strokes on each cylinder give the capability of four positive stop positions. Advantages: Four positive stop positions possible, two cylinders... [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 20 to 1500
- Stroke: 0.2500 to 12
- Bore Size: 0.7500 to 1.38
from ASCO
The In Force Cylinder Line is a heavy-duty , steel body cylinder line that is designed and built to exceed all your strenuous application requirements. The ASP Series is an NFPA Steel Body pneumatic cylinder line. The ASP Series encompasses many of the same proven design features as our original... [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 250
- Stroke: 0.0 to 99
- Bore Size: 8 to 14
from Cylinders & Valves, Inc.
SPECIAL FEATURES. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Aircraft type "O" ring seals (Buna "N" standard compound). 0-500 PSI operating... [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 0.0 to 500
- Stroke: 0.0625 to ?
- Bore Size: 1
from Tolomatic
High precision bearings feature smooth, low breakaway motion [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 0.0 to 100
- Stroke: ? to 206
- Bore Size: 1
from Parker Hannifin / Automation / Pneumatic - Europe
P1A Mini ISO 6432 Cylinder. ISO 6432. Bore sizes 10mm - 25mm. Corrosion resistant design. Non-lube operation as standard. Magnetic pistons as standard. Double acting or single acting versions. End stroke buffers for long service life [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 145
- Stroke: 0.3937
- Bore Size: 0.3937
from Aries Engineering Co., Inc.
The “HPI ” Series Inline cylinder is a totally self-contained, cost-effective power source ideally suited for a wide variety of assembly and forming applications. Available in sizes from 1 to 200 tons, up to 8.00 ” stroke, and 1.00 ” power stroke, the HPI Series cylinder... [See More]
- Cylinder Configuration: Simple
- Shaft Diameter: 1.75 to 5.25
- Operating Pressure: 30 to 100
- Operating Temperature: 10 to 160
from AGI - American Grippers Inc.
Compact lightweight unit with built-in air cylinder. Linear ball bearings ride on precision hardened ground steel shafts. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Piston seals are U-cup type for long service life. Aluminum body and end blocks contain... [See More]
- Cylinder Configuration: Simple
- Rated Load/Force: 80
- Stroke: 0.0 to 6
- Operating Pressure: 30 to 120
from FUJIKURA COMPOSITES Inc.
Features. Fluoropolymer is adopted as the seal part material. Friction resistance is small and it is able to keep stable. Long stroke 300 mm[11.81 in.], heat-resistant 200 ℃ [392F] specifications are also available. *Please contact us as it will be custom order. Applications. Precision... [See More]
- Cylinder Configuration: Simple
- Rated Load/Force: 0.4496
- Stroke: 0.3937 to 11.81
- Operating Pressure: 1.45 to 102
from R&I Manufacturing Co.
DURA-SCAPE SC Series of Non-Rotating Air Cylinders are designed as multi purpose units. These air-operated devices provide the functionality of an air cylinder with the durability and features you ’ve come to expect from R &I. SC units have a single, precision ground, non-rotating, square... [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 40 to 100
- Stroke: 0.5000 to 0.7500
- Bore Size: 0.5625 to 1.12
from Milwaukee Cylinder
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 8
from PHD, Inc.
Series CTS Compact Guide Rod Cylinders excel in non-rotating cylinder applications where unit length is critical. They also perform as light duty slides where precise location is not required and side loading is limited. Optional shock pads extend cylinder life and minimize piston noise. The shock... [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 20 to 150
- Stroke: 2.75 to 6
- Bore Size: 0.4724 to 2.48
from ASCO
The C Series is a robust compact cylinder line that is designed to fit tight space requirements. The low profile design and variety of mounting options makes this cylinder line extremely popular. Furthermore, its unique style and diversity makes the C Series a one of a kind compact cylinder line. [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 250
- Stroke: 0.0 to 20
- Bore Size: 0.7500 to 4
from Cylinders & Valves, Inc.
SPECIAL FEATURES. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Aircraft type "O" ring seals and "T" ring seals (Buna "N" standard compound). [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 0.0 to 1500
- Stroke: 0.0625 to ?
- Bore Size: 1
from Tolomatic
Large bearing surface contact area optimizes stress distribution [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 0.0 to 100
- Stroke: ? to 206
- Bore Size: 1
from Parker Hannifin / Automation / Pneumatic - Europe
Brakes actuated by pressurisation. Actuated by pressurisation. Released by spring actuation. Completely stainless version. Holds position, even under changing load conditions [See More]
- Cylinder Configuration: Simple
- Rated Load/Force: 66.32
- Stroke: 0.0394 to 236
- Operating Pressure: 116
from Aries Engineering Co., Inc.
The “HPS ” Series satellite cylinder is a totally self-contained, cost-effective power source ideally suited for a wide variety of assembly and forming applications. Available in sizes from 1 to 200 tons, up to 8.00 ” stroke, and 1.00 ” power stroke, the HPS Series cylinder... [See More]
- Cylinder Configuration: Simple
- Shaft Diameter: 1.74 to 5.25
- Operating Pressure: 30 to 100
- Operating Temperature: 10 to 160
from AGI - American Grippers Inc.
Magnetically coupled cylinder is designed to be leak free due to no mechanical connection between the piston and the body. Prelubricated for miles of maintenance-free travel, with easily accessible carriage lubrication port.304 stainless steel tubing and U-cup seals for lower dynamic... [See More]
- Cylinder Configuration: Simple
- Rated Load/Force: 60
- Stroke: 8 to 132
- Operating Pressure: 26 to 101
from FUJIKURA COMPOSITES Inc.
Features. Super thin-type for installing in small space. Extremely little air-leakage by BF diaphragms. Excellent responsibility to minute pressure variations. Smooth starting even after long intervals. Applications. TD series find its best applications in such cases where air leakage is not allowed... [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 2.9 to 72.52
- Stroke: 0.1181 to 0.1969
- Operating Temperature: 32 to 140
from Milwaukee Cylinder
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 5
from PHD, Inc.
PHDs Series CRS Cylinder features a self-lubricating nitrile piston seal to increase cylinder performance and provides the best unit life rating in its class of 70 million linear inches of travel. In addition, this compact cylinder now features a clear anodized extruded body with integral slots for... [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 10 to 150
- Stroke: 3.25 to 7
- Bore Size: 0.4724 to 2.48
from ASCO
Delrin ® Corrosion Resistant Cylinders. Features. Delrin ® head, cap and piston provide excellent corrosion resistance in wash down environments where cylinders are exposed to moisture and certain solvents.*. Stainless steel rod and tube complete the corrosion resistance package and provide... [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 100
- Stroke: 0.0 to 32
- Bore Size: 0.7500
from Cylinders & Valves, Inc.
SPECIAL FEATURES. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Aircraft type "O" ring seals (Buna "N" standard compound). 0-500 PSI operating... [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 0.0 to 500
- Stroke: 0.0625 to ?
- Bore Size: 1.5
from Parker Hannifin / Automation / Pneumatic - Europe
Certified application in EX environments. The rodless pneumatic cylinders of Origa Division Europe are the first linear drive units, which are EX certified in the group of equipment II, Category 2 GD. For detailed information on how to use pneumatic components in EX-Areas, see leaflet A5P060E "EU... [See More]
- Cylinder Configuration: Simple
- Rated Load/Force: 10.57
- Stroke: 0.0394 to 236
- Operating Pressure: 116
from AGI - American Grippers Inc.
Compact, Long Stroke Escapments - made for seperating and isolating individual parts from tracks, vibratory feeders or conveyors.Internal Sequensing & Cross porting: - make dure both rods are extended before either rod can retract, ensuring positive part feeding. Easy part jam clearing: - due to... [See More]
- Cylinder Configuration: Simple
- Rated Load/Force: 35
- Stroke: 0.0 to 1.25
- Operating Pressure: 40 to 120
from FUJIKURA COMPOSITES Inc.
Features. Super thin-type for installing in small space. Extremely little air-leakage by BF diaphragms. Excellent responsibility to minute pressure variations. Smooth starting even after long intervals. Applications. TC series find its best applications in such cases where air leakage is not allowed... [See More]
- Cylinder Configuration: Simple
- Rated Load/Force: 0.0877 to 1.43
- Stroke: 0.1181 to 0.1969
- Operating Pressure: 2.9 to 72.52
from Milwaukee Cylinder
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 2
from PHD, Inc.
Series OCV ISO Air Cylinder. The PHD Optimax ® Series OCV ISO Air Cylinder is designed to be extremely versatile and economical for use in any industry. They are PHD's lower price alternative to the Series CV Pneumatic ISO Cylinder, which has more options and longer cycle life. The Series OCV... [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 15 to 150
- Stroke: 0.9843 to 7.87
- Bore Size: 1.26 to 1.97
from ASCO
The file hard (60RC) high strength aluminum alloy tube provides a smooth corrosion free sealing surface and excellent abrasion resistance. Head and cap are machined from (6061-T6) solid aluminum bar and anodized for corrosion resistance. A recess at the piston mating surface allows the air to work... [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 250
- Stroke: 0.0 to 99
- Bore Size: 1.25 to 8
from Cylinders & Valves, Inc.
SPECIAL FEATURES. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Aircraft type "O" ring seals and "T" ring seals (Buna "N" standard compound). [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 0.0 to 1500
- Stroke: 0.0625 to ?
- Bore Size: 1.5
from Parker Hannifin / Automation / Pneumatic - Europe
For synchronized bi-parting movements. Accurate bi-parting movement through toothed belt synchronization. Optimum slow speed performance Increased action force. Anodized aluminium guide rail with prism-form slideway arrangement. Adjustable polymer slide units. Combined sealing system with polymer... [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 116
- Stroke: 0.0394 to 19.69
- Shaft Diameter: 1.57
from AGI - American Grippers Inc.
Magnetically coupled cylinder is designed to be leak free due to no mechanical connection between the piston and the body. Prelubricated for miles of maintenance-free travel, with easily accessible carriage lubrication port.304 stainless steel tubing and U-cup seals for lower dynamic... [See More]
- Cylinder Configuration: Simple
- Rated Load/Force: 24
- Stroke: 5 to 96
- Operating Pressure: 26 to 101
from FUJIKURA COMPOSITES Inc.
Standard BF cylinders using dry-bearing are designed in a variety of sizes from 10 to 200mm(0.39 ~7.87in). Features. FC Series are standard type of BF Cylinders. They are designated in a variety of sizes from 10 to 200 φ(0.39 ~7.87in.). Each size has both a single action type and a... [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 1.45 to 102
- Stroke: 0.2362 to 12.6
- Operating Temperature: 32 to 140
from Milwaukee Cylinder
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 1.5
from PHD, Inc.
New Generation Series CV Cylinder design enhancements include increased width of PTFE wear ring for greater support, durability, and increased piston seal retention for higher speed applications. A new imperial design of the Series CV Cylinder is available with imperial ports, stroke length, and rod... [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 7.5 to 150
- Stroke: 20 to 40
- Bore Size: 0.7874 to 3.94
from ASCO
The EQ Series combines cost-effectiveness with proven dependability. It is a repairable OEM NFPA Interchangeable cylinder line that is specifically designed to give our customers an economical alternative. This Non-Lube air cylinder offers elasticity to to tight budgets without sacrificing quality. [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 250
- Stroke: 0.0 to 48
- Bore Size: 1.5 to 4
from Cylinders & Valves, Inc.
SPECIAL FEATURES. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Aircraft type "O" ring seals (Buna "N" standard compound). 0-500 PSI operating... [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 0.0 to 500
- Stroke: 0.0625 to ?
- Bore Size: 1.12
from Parker Hannifin / Automation / Pneumatic - Europe
Protection class IP64 protected linear drives. If linear drives come into contact with sugary or other sticky fluids during operation, there is a risk that parts of the drive, such as covers or guides, will jam, especially after long periods of downtime. In the best case scenario, the resulting... [See More]
- Cylinder Configuration: Simple
- Rated Load/Force: 26.98
- Stroke: 0.0394 to 47.24
- Operating Pressure: 116
from AGI - American Grippers Inc.
T-Slot bearing support for the carriage and end plate offers superior load bearing performance throughout the stroke. Compact lightweight unit with built-in air cylinder. Piston seals are U-cup type for long service life. Standard built-in stroke adjustment and stroke lock for precise, repetitive... [See More]
- Cylinder Configuration: Simple
- Rated Load/Force: 15
- Stroke: 0.0 to 0.5000
- Operating Pressure: 20 to 120
from FUJIKURA COMPOSITES Inc.
Minimal low friction double action type cylinder. Features. It is compact in shape and can be used in side by space saving. Because there is no rod seal, the resistance is the smallest among the double action type. Smooth operation is possible even after a long stop. Since there is no air leakage,... [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 2.9 to 72.52
- Stroke: 0.1969 to 1.38
- Operating Temperature: 32 to 140
from Milwaukee Cylinder
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 16
from PHD, Inc.
Series BCT Needle Cylinders are direct OEM needle cylinder solutions used in continuous extrusion wheels. These cylinders are a non-rotating shaft design to keep needle tip in the correct orientation with standard NPT ports for extend, retract and blow. The BCT2 version is a high flow version that... [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 20 to 150
- Stroke: 0.7874 to 1.57
- Bore Size: 1.26 to 1.97
from ASCO
The F Series is a Non-Rotating NFPA Interchangeable pneumatic cylinder line that provides the solution to specific applications where piston rotation is not acceptable. Our innovative dual rod design provides precision positioning and linear movement. This makes the F Series ideal for a multitude of... [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 250
- Stroke: 0.0 to 20
- Bore Size: 1.5 to 4
from Cylinders & Valves, Inc.
SPECIAL FEATURES. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Aircraft type "O" ring seals (Buna "N" standard compound). 0-500 PSI operating... [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 0.0 to 500
- Stroke: 0.0625 to ?
- Bore Size: 0.5000
from Parker Hannifin / Automation / Pneumatic - Europe
Achieves unparalleled stroke of 41 meters. The "Long-Stroke" cylinder LS uses a highly accurate connection technology that allows multiple cylinder barrels to be joined. Together with the legendary ORIGA steel inner band seal, Origa Division Europe has achieved an unparalleled stroke of 41 meters. [See More]
- Cylinder Configuration: Simple
- Rated Load/Force: 270
- Stroke: 0.0394 to 1614
- Operating Pressure: 116
from AGI - American Grippers Inc.
T-Slot bearing support for the carriage and end plate offers superior load bearing performance throughout the stroke. Compact lightweight unit with built-in air cylinder. Piston seals are U-cup type for long service life. Standard built-in stroke adjustment and stroke lock for precise, repetitive... [See More]
- Cylinder Configuration: Simple
- Rated Load/Force: 35
- Stroke: 0.0 to 0.5000
- Operating Pressure: 30 to 120
from FUJIKURA COMPOSITES Inc.
Compliant with JIS mounting instructions. Available to attach sensor. Features. PC cylinder is compliant with JIS, which gathered unrivaled characteristics of BF diaphragms. It is compliant with specifications of cylinder installing size 1PS of JIS B 8368. Extremely little air-leakage. Implanted... [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 2.18 to 102
- Stroke: 0.3937 to 1.97
- Operating Temperature: 32 to 140
from Milwaukee Cylinder
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 5
from PHD, Inc.
Series NPG & NHG. Non-Rotating Hydraulic & Pneumatic Tie Rod Cylinders. Series NPG, NHG Non-Rotating Hydraulic & Pneumatic Tie Rod Cylinders are Tom Thumb ® brand cylinders that feature an internal anti-rotation mechanism. A chrome plated steel rod, bronze rod bushing, and Nitrile rod seal all... [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 20 to 150
- Stroke: 0.5000 to 18
- Bore Size: 1.12 to 1.38
from ASCO
Multitude of standard stroke lengths. Single and Double Acting. Single and Double Rod. Self-lubricating rod bushing with a low coefficient of friction for smooth actuation. Standard Options Include: Magnetic Piston. Adjustable Cushions. Bumpers. All Stainless Steel Construction. High Temperature... [See More]
- Cylinder Configuration: Simple
- Rated Load/Force: 394
- Stroke: 0.3937 to 1.97
- Operating Pressure: 150
from Cylinders & Valves, Inc.
SPECIAL FEATURES. Maximum Stroke is 40 ”. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Aircraft type "O" ring seals (Buna "N" standard... [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 0.0 to 200
- Stroke: 0.0625 to ?
- Bore Size: 2
from Parker Hannifin / Automation / Pneumatic - Europe
Brake operated by spring actuation. Brake operated by spring actuation. Brake release by pressurisation. Optional sensor to indicate brake lining wear. Anodised aluminium rail, with prism shaped slide elements. Adjustable plastic slide elements. Composite sealing system with plastic and felt wiper... [See More]
- Cylinder Configuration: Simple
- Rated Load/Force: 66.32
- Stroke: 0.0394 to 236
- Operating Pressure: 65.27 to 116
from AGI - American Grippers Inc.
Compact lightweight unit with built-in air cylinder. Linear ball bearings ride on precision hardened ground steel shafts. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Piston seals are U-cup type for long service life. Aluminum body and end blocks contain... [See More]
- Cylinder Configuration: Simple
- Rated Load/Force: 25
- Stroke: 0.0 to 4
- Operating Pressure: 30 to 120
from FUJIKURA COMPOSITES Inc.
Features. SC Series have linear ball bearings in it, and the same size and structures with FC Series so that it takes the best advantages of the features of BF diaphragms. Good responsiveness to pressure variations. Actuation by a very low pressure. The friction when a lateral load is applied... [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 1.45 to 102
- Stroke: 1.65 to 12.6
- Operating Temperature: 32 to 140
from Milwaukee Cylinder
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 4
from PHD, Inc.
The PHD Optimax ® Series OCQ Pneumatic Compact Cylinder features a compact design for applications where cylinder length is critical. The Series OCQ features drop-in metric mounting to match the global standard, and is available in 10 bore sizes in incremental stroke lengths to fit a variety of... [See More]
- Cylinder Configuration: Simple
- Body Material: Steel
- Operating Temperature: -20 to 180
- Cylinder Style: Rotating
from ASCO
The ISO/VDMA Series is an aluminum body air cylinder line that is designed to meet all your international cylinder requirements. In fact, our ISO/VDMA Series cylinders are designed to meet the requirements of ISO 6431 (International) and VDMA 24562 (Germany). The combination of lightweight aluminum... [See More]
- Cylinder Configuration: Simple
- Rated Load/Force: 1557
- Stroke: 0.9843 to 19.69
- Operating Pressure: 150
from Cylinders & Valves, Inc.
SPECIAL FEATURES. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Piston seals "T" ring (Buna "N" standard compound). Front or rear flange mounts... [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 0.0 to 200
- Stroke: 0.0625 to ?
- Bore Size: 2
from Parker Hannifin / Automation / Pneumatic - Europe
Dia 12 to 63mm bore size. Stroke lengths up to 100mm. Single and double acting. Magnetic piston as standard. Compact dimensions for confined spaces. Complete range of mountings and sensors [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 145
- Stroke: 0.1969
- Bore Size: 0.7874
from AGI - American Grippers Inc.
Compact lightweight unit with replacable air cylinder.Floating piston rod coupling eliminates cylinder binding..Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance.Optional stroke adjustment for precise, repetitive operation.Aluminum body and end blocks contain... [See More]
- Cylinder Configuration: Simple
- Rated Load/Force: 30
- Stroke: 1 to 6
- Operating Pressure: 30 to 120
from FUJIKURA COMPOSITES Inc.
Features. We achieved the lowest friction and the highest sensitivity in this series with thinner BF diaphragms.(Anti pressure :up to 0.4MPa[58.02psi] or less ). It became available to decrease the value of frictional resistance comparing with our standard BF cylinder which is known... [See More]
- Cylinder Configuration: Simple
- Rated Load/Force: 5.28 to 10.57
- Stroke: 1.65 to 3.07
- Operating Pressure: 1.45 to 58.01
from Milwaukee Cylinder
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 1.5
from PHD, Inc.
The PHD Optimax ® Series OCQ Pneumatic Compact Cylinder features a compact design for applications where cylinder length is critical. The Series OCQ features drop-in metric mounting to match the global standard, and is available in 10 bore sizes in incremental stroke lengths to fit a variety of... [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 10.2 to 145
- Stroke: 0.1969 to 3.94
- Bore Size: 0.4720 to 3.94
from ASCO
Head and cap are machined from (6061-T6) solid aluminum bar and anodized for corrosion resistance. A recess at the piston mating surface allows the air to work on a larger effective piston area for faster breakaway. The longer bronze rod bushing provides a maximum load bearing support. The material... [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 250
- Stroke: 0.0 to 99
- Bore Size: 8 to 14
from Cylinders & Valves, Inc.
CYLINDER FEATURES. Non-corrosive throughout. Heavy duty 1/8" brass tube. Extruded brass heads. Polished and ground #303. Stainless steel piston rods. Threaded rods standard. "T" ring piston seal on 2" bore. Adjustable cushions (front and rear) available. SOLENOID FEATURES. 1/8" Diameter Orifice. [See More]
- Cylinder Configuration: Simple
- Bore Size: 2
- Stroke: 0.0625 to ?
- Shaft Diameter: 0.6250
from Parker Hannifin / Automation / Pneumatic - Europe
Dia 12 - 100 mmBore size. Stroke lengths upto 500mm. Single and double acting. Magnetic piston as standard. Flexible porting options. Complete range of mountings and sensors. NB: Please note that the mounting dimensions for the P1M range of Short Build Cylinders vary between the US versions and the... [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 145
- Stroke: 0.1969
- Bore Size: 0.7874
from AGI - American Grippers Inc.
Compact lightweight unit with replacable air cylinder. Floating piston rod coupling eliminates cylinder binding.. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Optional stroke adjustment for precise, repetitive operation. Aluminum body and end blocks... [See More]
- Cylinder Configuration: Simple
- Rated Load/Force: 70
- Stroke: 1 to 8
- Operating Pressure: 30 to 120
from Milwaukee Cylinder
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 12
from PHD, Inc.
Series OCG Round Body Pneumatic Cylinder. The PHD Optimax ® Series OCG Round Body Pneumatic Cylinder is designed to be extremely versatile and economical for use in any industry. The Series OCG Pneumatic Cylinder is available in 6 bore sizes with 10 stroke lengths to fit a variety of... [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 8 to 140
- Stroke: 1 to 12
- Bore Size: 0.0295 to 0.0984
from ASCO
The durable design of our Hole Punch Cylinder enables you to punch millions of maintenance-free holes. The Numatics Actuator Group Hole Punch Cylinder is perfect for punching holes in LLDPE (Linear Density Polyethylene) film. The ability to replace the punch is an integral part of the design. The... [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 250
- Stroke: 0.5000
- Bore Size: 0.7500
from Cylinders & Valves, Inc.
SPECIAL FEATURES. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Aircraft type "O" ring seals and "T" ring seals (Buna "N" standard compound). [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 0.0 to 1500
- Stroke: 0.0625 to ?
- Bore Size: 2
from Parker Hannifin / Automation / Pneumatic - Europe
Stainless Steel design. Dia 10 - 25mm Bore sizes to ISO 6432. Dia 32 - 125mm Bore sizes to ISO 6431. Magnetic piston as standard. Clean design ideal for washdown. Initial lubrication with food grade grease [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 145
- Stroke: 0.3937
- Bore Size: 0.3937
from Milwaukee Cylinder
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 2
from PHD, Inc.
Three Position Cylinders provide three positive stop positions in a single rod unit. The positions are achieved through an auxiliary cylinder integrated into the three position unit. Advantages: Four standard bore sizes available, standard stroke lengths range from 1/4" to 6" for each cylinder [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 20 to 1500
- Stroke: 0.2500 to 12
- Bore Size: 0.7500 to 1.38
from ASCO
The M Series is a stainless steel body air cylinder line that is the perfect solution for tight design budgets. This cylinder is reliable and is designed and built to maximize performance. It will exceed all of your light-duty cylinder application requirements. The M Series comes standard with a... [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 250
- Stroke: 0.0 to 4
- Bore Size: 0.3125
from Cylinders & Valves, Inc.
SPECIAL FEATURES. Maximum stroke is 35". Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Aircraft type "O" ring seals (Buna "N" standard compound). [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 0.0 to 200
- Stroke: 0.0625 to ?
- Bore Size: 2.5
from Parker Hannifin / Automation / Pneumatic - Europe
Dia 16mm to 100mm Bore sizes. Stroke up to 200mm. Flexible porting options. Magnetic pistons as standard. Wear compensating piston seals [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 145
- Stroke: 0.3937
- Bore Size: 0.6299
from Milwaukee Cylinder
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 6
from PHD, Inc.
Tom Thumb © Medium Duty Cylinders are available in a wide range of mounting styles and options. All units are of tierod construction and repairable. Available in single or double-acting. Advantages: Wide range of options and sizes makes it fast and easy to select suitable cylinder. [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 20 to 1500
- Stroke: 0.2500 to 18
- Bore Size: 0.7500 to 1.38
from ASCO
The Reciprocator is a "self" reciprocating, air-operated cylinder that provides power for any equipment that requires a substained, cyclic motion. It requires no electricity, has no switches to burn out, and needs no extra plumbing. Just connect it to an air supply and the piston goes back and... [See More]
- Cylinder Configuration: Simple
- Bore Size: 1.5 to 2.5
- Operating Pressure: 250
- Shaft Diameter: 0.5000 to 0.6250
from Cylinders & Valves, Inc.
SPECIAL FEATURES. Maximum stroke is 36". Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Aircraft type "O" ring seals (Buna "N" standard compound). [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 0.0 to 200
- Stroke: 0.0625 to ?
- Bore Size: 1.38
from Milwaukee Cylinder
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 10
from PHD, Inc.
Series BCZU Universal Nozzle Cylinders are direct replacements for Sidel ® Universal Machines. These cylinders mount into the same space and bolt patterns, provide significantly longer service life, and reduce maintenance and downtime in stretch blow molding applications. Units are field... [See More]
- Cylinder Configuration: Simple
- Body Material: Steel
- Operating Temperature: -20 to 180
- Cylinder Style: Rotating
from ASCO
The S Series is a stainless steel NFPA Interchangeable pneumatic cylinder line. It is designed and built to perform in the toughest "wash down" applications. The stainless steel construction provides outstanding corrosion resistance while including a multitude of favorable design features. The S... [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 150
- Stroke: 0.0 to 99
- Bore Size: 8
from Cylinders & Valves, Inc.
SPECIAL FEATURES. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Piston seals "U" cup (Buna "N" standard compound). Front or rear flange mounts... [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 0.0 to 150
- Stroke: 0.0625 to ?
- Bore Size: 3
from Milwaukee Cylinder
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 14
from PHD, Inc.
Series BCSU Universal Stretching Cylinders are direct replacements for Sidel ® Universal Machines. These cylinders mount into the same space and bolt patterns, provide significantly longer service life, and reduce maintenance and downtime in stretch blow molding applications. Units are field... [See More]
- Cylinder Configuration: Simple
- Body Material: Steel
- Operating Temperature: -20 to 180
- Cylinder Style: Rotating
from ASCO
The quad ring rod seal and teflon wiper design provides proper sealing and long life. Tube end seals are compression type and reusable. The high strength profile design aluminum tube is hard coat anodized on the inner diameter. This provides a smooth corrosion free sealing surface and excellent... [See More]
- Cylinder Configuration: Simple
- Rated Load/Force: 149
- Stroke: 0.0 to 10
- Operating Pressure: 150
from Cylinders & Valves, Inc.
SPECIAL FEATURES. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Aircraft type "O" ring seals (Buna "N" standard compound). 0-500 PSI operating... [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 0.0 to 500
- Stroke: 0.0625 to ?
- Bore Size: 0.7500
from Milwaukee Cylinder
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 1.5
from ASCO
The Universal Series is a compact, extruded aluminum body air cylinder line that that is designed to meet all your international compact cylinder requirements. The Universal Series minimizes overall space requirements through enabling precise, direct mounting in the smallest amount of space... [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 150
- Stroke: 0.1969 to 11.81
- Bore Size: 0.4724 to 6.3
from Cylinders & Valves, Inc.
SPECIAL FEATURES. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Aircraft type "O" ring seals (Buna "N" standard compound). 0-500 PSI operating... [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 0.0 to 500
- Stroke: 0.0625 to ?
- Bore Size: 0.3750
from Milwaukee Cylinder
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 3.25
from Cylinders & Valves, Inc.
0-500 PSI, Standard and Heavy Duty Piston Rods. Available in 3/8", 1/2", 3/4", 1-1/8", 1-1/2" And 2" Bores Check Standard Cylinders for Dimension on Tube and Rod End, 3/4" Extension on all Models. All heavy wall 1/8" brass cylinder tubes. Polished and ground #303 stainless steel piston rods. [See More]
- Cylinder Configuration: Simple
- Bore Size: 0.3750
- Stroke: 0.0625 to ?
- Cylinder Action: Single (optional feature); Double (optional feature)
from Milwaukee Cylinder
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 3.25
from Cylinders & Valves, Inc.
0-500 PSI, Standard and Heavy Duty Piston Rods. Available in 3/8", 1/2", 3/4", 1-1/8", 1-1/2" And 2" Bores Check Standard Cylinders for Dimension on Tube and Rod End, 3/4" Extension on all Models. All heavy wall 1/8" brass cylinder tubes. Polished and ground #303 stainless steel piston rods. [See More]
- Cylinder Configuration: Simple
- Bore Size: 0.3750
- Stroke: 0.0625 to ?
- Cylinder Action: Single (optional feature); Double (optional feature)
from Milwaukee Cylinder
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 14
from Cylinders & Valves, Inc.
SPECIAL FEATURES. Heavy duty brass tube. Non-corrosive throughout. Polished and ground stainless steel piston rods. "O" ring, Buna "N" seals. Needle end of piston can be altered to customer specifications [See More]
- Cylinder Configuration: Simple
- Bore Size: 0.7500
- Stroke: 0.0625 to ?
- Shaft Diameter: 0.3125
from Milwaukee Cylinder
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 8
from Cylinders & Valves, Inc.
SPECIAL FEATURES. Heavy duty brass tube. Non-corrosive throughout. Polished and ground stainless steel piston rods. "O" ring, Buna "N" seals. Needle end of piston can be altered to customer specifications [See More]
- Cylinder Configuration: Simple
- Bore Size: 0.7500
- Stroke: 0.0625 to ?
- Shaft Diameter: 0.3125
from Milwaukee Cylinder
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 10
from Cylinders & Valves, Inc.
0-500 PSI, 3/4", 1" and 1-1/8" Bore Blow Mold Cylinders. SPECIAL FEATURES. Heavy duty brass tube. Non-corrosive throughout. Polished and ground stainless steel piston rods. "O" ring, Buna "N" seals. Needle end of piston can be altered to customer specifications [See More]
- Cylinder Configuration: Simple
- Bore Size: 0.7500
- Stroke: 0.0625 to ?
- Shaft Diameter: 0.3125
from Milwaukee Cylinder
MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 1.5
from Cylinders & Valves, Inc.
SPECIAL FEATURES. 1", 1-1/8", 1-1/2" and 2" bore sizes available from stock. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish]. Polished and ground stainless steel piston rods. Threaded rods standard. Aircraft type "O" ring seals (Buna "N" standard compound). 0-150... [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 0.0 to 150
- Stroke: 0.0625 to ?
- Bore Size: 1
from Milwaukee Cylinder
MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 1.5
from Cylinders & Valves, Inc.
SPECIAL FEATURES. 1", 1-1/8", 1-1/2" and 2" bore sizes available from stock. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish]. Polished and ground stainless steel piston rods. Threaded rods standard. Aircraft type "O" ring seals (Buna "N" standard compound). 0-150... [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 0.0 to 150
- Stroke: 0.0625 to ?
- Bore Size: 1
from Milwaukee Cylinder
MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 1.5
from Cylinders & Valves, Inc.
SPECIAL FEATURES. 1/2", 3/4", 1-1/8", 1-1/2" and 2" bore sizes available from stock. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish]. Polished and ground stainless steel piston rods. Threaded rods standard. Aircraft type "O" ring seals (Buna "N" standard compound). [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 0.0 to 150
- Stroke: 0.0625 to ?
- Bore Size: 0.5000
from Milwaukee Cylinder
MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 1.5
from Cylinders & Valves, Inc.
SPECIAL FEATURES. 1", 1-1/8", 1-1/2" and 2" bore sizes available from stock. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish]. Polished and ground stainless steel piston rods. Threaded rods standard. Aircraft type "O" ring seals (Buna "N" standard compound). 0-150... [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 0.0 to 150
- Stroke: 0.0625 to ?
- Bore Size: 0.5000
from Milwaukee Cylinder
MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Cylinder Configuration: Simple
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 1.5