Mounting Options: None Air Cylinders
from ASCO
The A Series is an aluminum NFPA Interchangeable cylinder line that is designed and built to excel in the most demanding applications. The A Series encompasses many value-added features such as an extra long graphite filled cast iron rod bushing and a standard oversized wear band that is located on... [See More]
- Mounting: None; NFPA
- Operating Pressure: 250
- Stroke: 0.0 to 99
- Bore Size: 1.5 to 6
from FUJIKURA COMPOSITES Inc.
Features. Fluoropolymer is adopted as the seal part material. Friction resistance is small and it is able to keep stable. Long stroke 300 mm[11.81 in.], heat-resistant 200 ℃ [392F] specifications are also available. *Please contact us as it will be custom order. Applications. Precision... [See More]
- Mounting: None; Flange; Foot; Face; Nose Mount; Rear; Trunnion; Pivot
- Rated Load/Force: 0.4496
- Stroke: 0.3937 to 11.81
- Operating Pressure: 1.45 to 102
from AGI - American Grippers Inc.
Compact lightweight unit with built-in air cylinder. Linear ball bearings ride on precision hardened ground steel shafts. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Piston seals are U-cup type for long service life. Aluminum body and end blocks contain... [See More]
- Mounting: None
- Rated Load/Force: 50
- Stroke: 0.0 to 5
- Operating Pressure: 30 to 120
from Milwaukee Cylinder
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Mounting: None; NFPA; Tie-Rod
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 8
from Aries Engineering Co., Inc.
Standard Features: Power-stroke only operation. High Cycle Rates – up to 300 CPM. Linear output force. Operates in any position. Hydra-Pneumatic Power Stroke Only Operation. Available in 1-20 Ton Size Range. Total Air/Oil Separation. Long Service Life (20 Million cycles). Compact design for... [See More]
- Mounting: None
- Rated Load/Force: 2000 to 20000
- Stroke: 0.2500 to 0.5000
- Shaft Diameter: 1.75 to 2.99
from ASCO
The In Force Cylinder Line is a heavy-duty , steel body cylinder line that is designed and built to exceed all your strenuous application requirements. The ASP Series is an NFPA Steel Body pneumatic cylinder line. The ASP Series encompasses many of the same proven design features as our original... [See More]
- Mounting: None; NFPA
- Operating Pressure: 250
- Stroke: 0.0 to 99
- Bore Size: 1.5 to 14
from FUJIKURA COMPOSITES Inc.
Minimal low friction double action type cylinder. Features. It is compact in shape and can be used in side by space saving. Because there is no rod seal, the resistance is the smallest among the double action type. Smooth operation is possible even after a long stop. Since there is no air leakage,... [See More]
- Mounting: None
- Operating Pressure: 2.9 to 72.52
- Stroke: 0.1969 to 1.38
- Operating Temperature: 32 to 140
from AGI - American Grippers Inc.
Compact lightweight unit with built-in air cylinder. Linear ball bearings ride on precision hardened ground steel shafts. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Piston seals are U-cup type for long service life. Aluminum body and end blocks contain... [See More]
- Mounting: None
- Rated Load/Force: 80
- Stroke: 0.0 to 6
- Operating Pressure: 30 to 120
from Milwaukee Cylinder
MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Mounting: None; NFPA; Tie-Rod
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 2
from Aries Engineering Co., Inc.
The “HPI ” Series Inline cylinder is a totally self-contained, cost-effective power source ideally suited for a wide variety of assembly and forming applications. Available in sizes from 1 to 200 tons, up to 8.00 ” stroke, and 1.00 ” power stroke, the HPI Series cylinder... [See More]
- Mounting: None
- Shaft Diameter: 1.75 to 5.25
- Operating Pressure: 30 to 100
- Operating Temperature: 10 to 160
from ASCO
The C Series is a robust compact cylinder line that is designed to fit tight space requirements. The low profile design and variety of mounting options makes this cylinder line extremely popular. Furthermore, its unique style and diversity makes the C Series a one of a kind compact cylinder line. [See More]
- Mounting: None
- Operating Pressure: 250
- Stroke: 0.0 to 20
- Bore Size: 0.7500 to 4
from FUJIKURA COMPOSITES Inc.
Compliant with JIS mounting instructions. Available to attach sensor. Features. PC cylinder is compliant with JIS, which gathered unrivaled characteristics of BF diaphragms. It is compliant with specifications of cylinder installing size 1PS of JIS B 8368. Extremely little air-leakage. Implanted... [See More]
- Mounting: None; Flange; Foot; Face; Rear; Trunnion; Pivot
- Operating Pressure: 2.18 to 102
- Stroke: 0.3937 to 1.97
- Operating Temperature: 32 to 140
from AGI - American Grippers Inc.
Magnetically coupled cylinder is designed to be leak free due to no mechanical connection between the piston and the body. Prelubricated for miles of maintenance-free travel, with easily accessible carriage lubrication port.304 stainless steel tubing and U-cup seals for lower dynamic... [See More]
- Mounting: None
- Rated Load/Force: 60
- Stroke: 8 to 132
- Operating Pressure: 26 to 101
from Aries Engineering Co., Inc.
The “HPS ” Series satellite cylinder is a totally self-contained, cost-effective power source ideally suited for a wide variety of assembly and forming applications. Available in sizes from 1 to 200 tons, up to 8.00 ” stroke, and 1.00 ” power stroke, the HPS Series cylinder... [See More]
- Mounting: None
- Shaft Diameter: 1.74 to 5.25
- Operating Pressure: 30 to 100
- Operating Temperature: 10 to 160
from ASCO
The file hard (60RC) high strength aluminum alloy tube provides a smooth corrosion free sealing surface and excellent abrasion resistance. Head and cap are machined from (6061-T6) solid aluminum bar and anodized for corrosion resistance. A recess at the piston mating surface allows the air to work... [See More]
- Mounting: None
- Operating Pressure: 250
- Stroke: 0.0 to 99
- Bore Size: 1.25 to 8
from FUJIKURA COMPOSITES Inc.
Features. We achieved the lowest friction and the highest sensitivity in this series with thinner BF diaphragms.(Anti pressure :up to 0.4MPa[58.02psi] or less ). It became available to decrease the value of frictional resistance comparing with our standard BF cylinder which is known... [See More]
- Mounting: None; Flange; Foot; Face; Rear; Trunnion; Pivot
- Rated Load/Force: 5.28 to 10.57
- Stroke: 1.65 to 3.07
- Operating Pressure: 1.45 to 58.01
from AGI - American Grippers Inc.
Compact, Long Stroke Escapments - made for seperating and isolating individual parts from tracks, vibratory feeders or conveyors.Internal Sequensing & Cross porting: - make dure both rods are extended before either rod can retract, ensuring positive part feeding. Easy part jam clearing: - due to... [See More]
- Mounting: None
- Rated Load/Force: 35
- Stroke: 0.0 to 1.25
- Operating Pressure: 40 to 120
from Aries Engineering Co., Inc.
The “HPT ” Series tandem cylinder is a totally self-contained, cost-effective power source ideally suited for a wide variety of assembly and forming applications. Available in sizes from 1 to 10 tons, up to 8.00 ” stroke, and 1.00 ” power stroke, the HPT Series cylinder line... [See More]
- Mounting: None
- Rated Load/Force: 670 to 25950
- Stroke: 1 to 8
- Operating Pressure: 30 to 100
from ASCO
The EQ Series combines cost-effectiveness with proven dependability. It is a repairable OEM NFPA Interchangeable cylinder line that is specifically designed to give our customers an economical alternative. This Non-Lube air cylinder offers elasticity to to tight budgets without sacrificing quality. [See More]
- Mounting: None; NFPA
- Operating Pressure: 250
- Stroke: 0.0 to 48
- Bore Size: 1.5 to 4
from AGI - American Grippers Inc.
Magnetically coupled cylinder is designed to be leak free due to no mechanical connection between the piston and the body. Prelubricated for miles of maintenance-free travel, with easily accessible carriage lubrication port.304 stainless steel tubing and U-cup seals for lower dynamic... [See More]
- Mounting: None
- Rated Load/Force: 24
- Stroke: 5 to 96
- Operating Pressure: 26 to 101
from ASCO
The F Series is a Non-Rotating NFPA Interchangeable pneumatic cylinder line that provides the solution to specific applications where piston rotation is not acceptable. Our innovative dual rod design provides precision positioning and linear movement. This makes the F Series ideal for a multitude of... [See More]
- Mounting: None; NFPA
- Operating Pressure: 250
- Stroke: 0.0 to 20
- Bore Size: 1.5 to 4
from AGI - American Grippers Inc.
T-Slot bearing support for the carriage and end plate offers superior load bearing performance throughout the stroke. Compact lightweight unit with built-in air cylinder. Piston seals are U-cup type for long service life. Standard built-in stroke adjustment and stroke lock for precise, repetitive... [See More]
- Mounting: None
- Rated Load/Force: 15
- Stroke: 0.0 to 0.5000
- Operating Pressure: 20 to 120
from ASCO
Head and cap are machined from (6061-T6) solid aluminum bar and anodized for corrosion resistance. A recess at the piston mating surface allows the air to work on a larger effective piston area for faster breakaway. The longer bronze rod bushing provides a maximum load bearing support. The material... [See More]
- Mounting: None; NFPA
- Operating Pressure: 250
- Stroke: 0.0 to 99
- Bore Size: 8 to 14
from AGI - American Grippers Inc.
T-Slot bearing support for the carriage and end plate offers superior load bearing performance throughout the stroke. Compact lightweight unit with built-in air cylinder. Piston seals are U-cup type for long service life. Standard built-in stroke adjustment and stroke lock for precise, repetitive... [See More]
- Mounting: None
- Rated Load/Force: 35
- Stroke: 0.0 to 0.5000
- Operating Pressure: 30 to 120
from ASCO
The S Series is a stainless steel NFPA Interchangeable pneumatic cylinder line. It is designed and built to perform in the toughest "wash down" applications. The stainless steel construction provides outstanding corrosion resistance while including a multitude of favorable design features. The S... [See More]
- Mounting: None; NFPA
- Operating Pressure: 150
- Stroke: 0.0 to 99
- Bore Size: 1.5 to 8
from AGI - American Grippers Inc.
Compact lightweight unit with built-in air cylinder. Linear ball bearings ride on precision hardened ground steel shafts. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Piston seals are U-cup type for long service life. Aluminum body and end blocks contain... [See More]
- Mounting: None
- Rated Load/Force: 25
- Stroke: 0.0 to 4
- Operating Pressure: 30 to 120
from ASCO
The quad ring rod seal and teflon wiper design provides proper sealing and long life. Tube end seals are compression type and reusable. The high strength profile design aluminum tube is hard coat anodized on the inner diameter. This provides a smooth corrosion free sealing surface and excellent... [See More]
- Mounting: None
- Rated Load/Force: 149
- Stroke: 0.0 to 10
- Operating Pressure: 150
from AGI - American Grippers Inc.
Compact lightweight unit with replacable air cylinder.Floating piston rod coupling eliminates cylinder binding..Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance.Optional stroke adjustment for precise, repetitive operation.Aluminum body and end blocks contain... [See More]
- Mounting: None
- Rated Load/Force: 30
- Stroke: 1 to 6
- Operating Pressure: 30 to 120
from AGI - American Grippers Inc.
Compact lightweight unit with replacable air cylinder. Floating piston rod coupling eliminates cylinder binding.. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Optional stroke adjustment for precise, repetitive operation. Aluminum body and end blocks... [See More]
- Mounting: None
- Rated Load/Force: 70
- Stroke: 1 to 8
- Operating Pressure: 30 to 120