Tie-rod Air Cylinders
from Eaton Hydraulics Group
N Series - NFPA Tie Rod. Raise the standard and improve the safety and performance of hydraulic systems with Eaton ’s comprehensive line of NFPA-compliant industrial tie rod cylinders. With hydraulic, pneumatic and electrohydraulic types, these cylinders come in bore sizes from 1 in (25.4 mm)... [See More]
- Cylinder Style: Tie-Rod
- Operating Pressure: 250 to 3000
- Stroke: ? to 300
- Bore Size: 1 to 8
from Princess Auto Limited
Aluminum Tie Rod Cylinders 1.6 " (40 Mm) Bore x 1 " (25 Mm) Stroke [See More]
- Cylinder Style: Tie-Rod
- Operating Pressure: 130
- Stroke: 0.9843
- Bore Size: 1.57
from FUJIKURA COMPOSITES Inc.
Standard BF cylinders using dry-bearing are designed in a variety of sizes from 10 to 200mm(0.39 ~7.87in). Features. FC Series are standard type of BF Cylinders. They are designated in a variety of sizes from 10 to 200 φ(0.39 ~7.87in.). Each size has both a single action type and a... [See More]
- Cylinder Style: Tie-Rod
- Operating Pressure: 1.45 to 102
- Stroke: 0.2362 to 12.6
- Operating Temperature: 32 to 140
from Milwaukee Cylinder
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Cylinder Style: Tie-Rod
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 1.5
from AGI - American Grippers Inc.
Compact lightweight unit with built-in air cylinder. Linear ball bearings ride on precision hardened ground steel shafts. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Piston seals are U-cup type for long service life. Aluminum body and end blocks contain... [See More]
- Cylinder Style: Tie-Rod
- Rated Load/Force: 50
- Stroke: 0.0 to 5
- Operating Pressure: 30 to 120
from ASCO
The A Series is an aluminum NFPA Interchangeable cylinder line that is designed and built to excel in the most demanding applications. The A Series encompasses many value-added features such as an extra long graphite filled cast iron rod bushing and a standard oversized wear band that is located on... [See More]
- Cylinder Style: Tie-Rod; Multi-Bore (optional feature)
- Operating Pressure: 250
- Stroke: 0.0 to 99
- Bore Size: 1.5 to 6
from Parker Hannifin / Automation / Pneumatic - Europe
Dia 32 - 125mm Bore sizes to ISO/VDMA standards. Double acting for medium duty operation. Magnetic piston as standard. Non-lube operation. Adjustable end cushioning. High and low temperature versions. Clean version for Food Industry. Flexible porting. Complete range of mountings and sensors [See More]
- Cylinder Style: Tie-Rod
- Operating Pressure: 145
- Stroke: 0.9843
- Bore Size: 1.26
from Aries Engineering Co., Inc.
Standard Features: Power-stroke only operation. High Cycle Rates – up to 300 CPM. Linear output force. Operates in any position. Hydra-Pneumatic Power Stroke Only Operation. Available in 1-20 Ton Size Range. Total Air/Oil Separation. Long Service Life (20 Million cycles). Compact design for... [See More]
- Cylinder Style: Tie-Rod
- Rated Load/Force: 2000 to 20000
- Stroke: 0.2500 to 0.5000
- Shaft Diameter: 1.75 to 2.99
from Cylinders & Valves, Inc.
SPECIAL FEATURES. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Piston seals "T" ring (Buna "N" standard compound). Front or rear flange mounts... [See More]
- Cylinder Style: Tie-Rod; Smooth Body
- Operating Pressure: 0.0 to 200
- Stroke: 0.0625 to ?
- Bore Size: 2
from Reid Supply
Pneumatic Cylindrical Hold Down Clamps provide activating force for over-center toggle clamps, applying pressure from the top. These cylinders are built to perform repetitive production operations with a magnetic ring for sensing capability. . Tie Rod [See More]
- Cylinder Style: Tie-Rod
- Bore Size: 1.5
- Stroke: 2
from PHD, Inc.
The Tandem Cylinder provides close, smooth control of piston rod speed even with changing external loads. The unit is air powered while the hydraulic portion serves as a control medium. Advantages: Four standard sizes available, provides close, smooth control of piston rod speed. [See More]
- Cylinder Style: Tie-Rod; Rectangular
- Operating Pressure: 20 to 1500
- Stroke: 0.2500 to 12
- Bore Size: 0.7500 to 1.38
from Eaton Hydraulics Group
Eaton ’s comprehensive range of R series cylinders is ANSI B93.15 and NFPA interchangeable. Eaton Vickers ® RE Series and Hydro-Line ® R5 Series cylinders come in 19 different mounting styles and standard bore sizes from 1 to 20 inches. The unitized pilot fitted rod bearing provides... [See More]
- Cylinder Style: Tie-Rod
- Bore Size: 1 to 20
- Operating Pressure: 250 to 1000
- Mounting: NFPA
from Princess Auto Limited
Base Mount Pneumatic Tie Rod Cylinder 1.6 " (40 mm) Bore x 2 " (50 mm) Stroke [See More]
- Cylinder Style: Tie-Rod
- Operating Pressure: 130
- Stroke: 1.97
- Bore Size: 1.57
from FUJIKURA COMPOSITES Inc.
Features. SC Series have linear ball bearings in it, and the same size and structures with FC Series so that it takes the best advantages of the features of BF diaphragms. Good responsiveness to pressure variations. Actuation by a very low pressure. The friction when a lateral load is applied... [See More]
- Cylinder Style: Tie-Rod
- Operating Pressure: 1.45 to 102
- Stroke: 1.65 to 12.6
- Operating Temperature: 32 to 140
from Milwaukee Cylinder
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Cylinder Style: Tie-Rod
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 8
from AGI - American Grippers Inc.
Compact lightweight unit with built-in air cylinder. Linear ball bearings ride on precision hardened ground steel shafts. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Piston seals are U-cup type for long service life. Aluminum body and end blocks contain... [See More]
- Cylinder Style: Tie-Rod
- Rated Load/Force: 80
- Stroke: 0.0 to 6
- Operating Pressure: 30 to 120
from ASCO
The In Force Cylinder Line is a heavy-duty , steel body cylinder line that is designed and built to exceed all your strenuous application requirements. The ASP Series is an NFPA Steel Body pneumatic cylinder line. The ASP Series encompasses many of the same proven design features as our original... [See More]
- Cylinder Style: Tie-Rod
- Operating Pressure: 250
- Stroke: 0.0 to 99
- Bore Size: 8 to 14
from Aries Engineering Co., Inc.
The “HPI ” Series Inline cylinder is a totally self-contained, cost-effective power source ideally suited for a wide variety of assembly and forming applications. Available in sizes from 1 to 200 tons, up to 8.00 ” stroke, and 1.00 ” power stroke, the HPI Series cylinder... [See More]
- Cylinder Style: Tie-Rod
- Shaft Diameter: 1.75 to 5.25
- Operating Pressure: 30 to 100
- Operating Temperature: 10 to 160
from Cylinders & Valves, Inc.
SPECIAL FEATURES. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Piston seals "U" cup (Buna "N" standard compound). Front or rear flange mounts... [See More]
- Cylinder Style: Tie-Rod; Smooth Body
- Operating Pressure: 0.0 to 150
- Stroke: 0.0625 to ?
- Bore Size: 3
from PHD, Inc.
The Back-To-Back Cylinder is used where three or four-rod positions are required. Two cylinders are attached back-to-back using common tierods. Different strokes on each cylinder give the capability of four positive stop positions. Advantages: Four positive stop positions possible, two cylinders... [See More]
- Cylinder Style: Tie-Rod; Rectangular
- Operating Pressure: 20 to 1500
- Stroke: 0.2500 to 12
- Bore Size: 0.7500 to 1.38
from Princess Auto Limited
Base Mount Pneumatic Tie Rod Cylinder 1.6 " (40 mm) Bore x 5.9 " (150 mm) Stroke [See More]
- Cylinder Style: Tie-Rod
- Operating Pressure: 130
- Stroke: 5.91
- Bore Size: 1.57
from FUJIKURA COMPOSITES Inc.
Features. We achieved the lowest friction and the highest sensitivity in this series with thinner BF diaphragms.(Anti pressure :up to 0.4MPa[58.02psi] or less ). It became available to decrease the value of frictional resistance comparing with our standard BF cylinder which is known... [See More]
- Cylinder Style: Tie-Rod
- Rated Load/Force: 5.28 to 10.57
- Stroke: 1.65 to 3.07
- Operating Pressure: 1.45 to 58.01
from Milwaukee Cylinder
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Cylinder Style: Tie-Rod
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 5
from AGI - American Grippers Inc.
Compact, Long Stroke Escapments - made for seperating and isolating individual parts from tracks, vibratory feeders or conveyors.Internal Sequensing & Cross porting: - make dure both rods are extended before either rod can retract, ensuring positive part feeding. Easy part jam clearing: - due to... [See More]
- Cylinder Style: Tie-Rod; Multi-Bore
- Rated Load/Force: 35
- Stroke: 0.0 to 1.25
- Operating Pressure: 40 to 120
from ASCO
The C Series is a robust compact cylinder line that is designed to fit tight space requirements. The low profile design and variety of mounting options makes this cylinder line extremely popular. Furthermore, its unique style and diversity makes the C Series a one of a kind compact cylinder line. [See More]
- Cylinder Style: Tie-Rod; Multi-Bore (optional feature); Rectangular
- Operating Pressure: 250
- Stroke: 0.0 to 20
- Bore Size: 0.7500 to 4
from Aries Engineering Co., Inc.
The “HPS ” Series satellite cylinder is a totally self-contained, cost-effective power source ideally suited for a wide variety of assembly and forming applications. Available in sizes from 1 to 200 tons, up to 8.00 ” stroke, and 1.00 ” power stroke, the HPS Series cylinder... [See More]
- Cylinder Style: Tie-Rod
- Shaft Diameter: 1.74 to 5.25
- Operating Pressure: 30 to 100
- Operating Temperature: 10 to 160
from Cylinders & Valves, Inc.
SPECIAL FEATURES. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Piston seals "U" cup (Buna "N" standard compound). Front or rear flange mounts... [See More]
- Cylinder Style: Tie-Rod; Smooth Body
- Operating Pressure: 0.0 to 150
- Stroke: 0.0625 to ?
- Bore Size: 3
from PHD, Inc.
Series NPG & NHG. Non-Rotating Hydraulic & Pneumatic Tie Rod Cylinders. Series NPG, NHG Non-Rotating Hydraulic & Pneumatic Tie Rod Cylinders are Tom Thumb ® brand cylinders that feature an internal anti-rotation mechanism. A chrome plated steel rod, bronze rod bushing, and Nitrile rod seal all... [See More]
- Cylinder Style: Tie-Rod
- Operating Pressure: 20 to 150
- Stroke: 0.5000 to 18
- Bore Size: 1.12 to 1.38
from Princess Auto Limited
Base Mount Pneumatic Tie Rod Cylinder 1.6 " (40 mm) Bore x 11.8 " (300 mm) Stroke [See More]
- Cylinder Style: Tie-Rod
- Operating Pressure: 130
- Stroke: 11.81
- Bore Size: 1.57
from Milwaukee Cylinder
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Cylinder Style: Tie-Rod
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 2
from AGI - American Grippers Inc.
Compact lightweight unit with built-in air cylinder. Linear ball bearings ride on precision hardened ground steel shafts. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Piston seals are U-cup type for long service life. Aluminum body and end blocks contain... [See More]
- Cylinder Style: Tie-Rod
- Rated Load/Force: 25
- Stroke: 0.0 to 4
- Operating Pressure: 30 to 120
from ASCO
The file hard (60RC) high strength aluminum alloy tube provides a smooth corrosion free sealing surface and excellent abrasion resistance. Head and cap are machined from (6061-T6) solid aluminum bar and anodized for corrosion resistance. A recess at the piston mating surface allows the air to work... [See More]
- Cylinder Style: Tie-Rod
- Operating Pressure: 250
- Stroke: 0.0 to 99
- Bore Size: 1.25 to 8
from Aries Engineering Co., Inc.
The “HPT ” Series tandem cylinder is a totally self-contained, cost-effective power source ideally suited for a wide variety of assembly and forming applications. Available in sizes from 1 to 10 tons, up to 8.00 ” stroke, and 1.00 ” power stroke, the HPT Series cylinder line... [See More]
- Cylinder Style: Tie-Rod
- Rated Load/Force: 670 to 25950
- Stroke: 1 to 8
- Operating Pressure: 30 to 100
from Cylinders & Valves, Inc.
SPECIAL FEATURES. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Piston seals "U" cup (Buna "N" standard compound). Front or rear flange mounts... [See More]
- Cylinder Style: Tie-Rod; Smooth Body
- Operating Pressure: 0.0 to 150
- Stroke: 0.0625 to ?
- Bore Size: 3
from PHD, Inc.
Three Position Cylinders provide three positive stop positions in a single rod unit. The positions are achieved through an auxiliary cylinder integrated into the three position unit. Advantages: Four standard bore sizes available, standard stroke lengths range from 1/4" to 6" for each cylinder [See More]
- Cylinder Style: Tie-Rod
- Operating Pressure: 20 to 1500
- Stroke: 0.2500 to 12
- Bore Size: 0.7500 to 1.38
from Princess Auto Limited
Base Mount Pneumatic Tie Rod Cylinder 1.6 " (40 mm) Bore x 19.7 " (500 mm) Stroke [See More]
- Cylinder Style: Tie-Rod
- Operating Pressure: 130
- Stroke: 19.69
- Bore Size: 1.57
from Milwaukee Cylinder
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Cylinder Style: Tie-Rod
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 1.5
from AGI - American Grippers Inc.
Compact lightweight unit with replacable air cylinder.Floating piston rod coupling eliminates cylinder binding..Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance.Optional stroke adjustment for precise, repetitive operation.Aluminum body and end blocks contain... [See More]
- Cylinder Style: Tie-Rod
- Rated Load/Force: 30
- Stroke: 1 to 6
- Operating Pressure: 30 to 120
from ASCO
The EQ Series combines cost-effectiveness with proven dependability. It is a repairable OEM NFPA Interchangeable cylinder line that is specifically designed to give our customers an economical alternative. This Non-Lube air cylinder offers elasticity to to tight budgets without sacrificing quality. [See More]
- Cylinder Style: Tie-Rod
- Operating Pressure: 250
- Stroke: 0.0 to 48
- Bore Size: 1.5 to 4
from Cylinders & Valves, Inc.
SPECIAL FEATURES. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Piston seals "U" cup (Buna "N" standard compound). Front or rear flange mounts... [See More]
- Cylinder Style: Tie-Rod; Smooth Body
- Operating Pressure: 0.0 to 150
- Stroke: 0.0625 to ?
- Bore Size: 3
from PHD, Inc.
Tom Thumb © Medium Duty Cylinders are available in a wide range of mounting styles and options. All units are of tierod construction and repairable. Available in single or double-acting. Advantages: Wide range of options and sizes makes it fast and easy to select suitable cylinder. [See More]
- Cylinder Style: Tie-Rod
- Operating Pressure: 20 to 1500
- Stroke: 0.2500 to 18
- Bore Size: 0.7500 to 1.38
from Princess Auto Limited
Base Mount Tie Rod Cylinder 1.6 " (40 Mm) Bore x 3.9 " (100 Mm) Stroke [See More]
- Cylinder Style: Tie-Rod
- Operating Pressure: 130
- Stroke: 3.94
- Bore Size: 1.57
from Milwaukee Cylinder
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Cylinder Style: Tie-Rod
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 16
from AGI - American Grippers Inc.
Compact lightweight unit with replacable air cylinder. Floating piston rod coupling eliminates cylinder binding.. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Optional stroke adjustment for precise, repetitive operation. Aluminum body and end blocks... [See More]
- Cylinder Style: Tie-Rod
- Rated Load/Force: 70
- Stroke: 1 to 8
- Operating Pressure: 30 to 120
from ASCO
The F Series is a Non-Rotating NFPA Interchangeable pneumatic cylinder line that provides the solution to specific applications where piston rotation is not acceptable. Our innovative dual rod design provides precision positioning and linear movement. This makes the F Series ideal for a multitude of... [See More]
- Cylinder Style: Tie-Rod
- Operating Pressure: 250
- Stroke: 0.0 to 20
- Bore Size: 1.5 to 4
from Princess Auto Limited
Base Mount Tie Rod Cylinder 1.6 " (40 Mm) Bore x 7.9 " (200 Mm) Stroke [See More]
- Cylinder Style: Tie-Rod
- Operating Pressure: 130
- Stroke: 7.87
- Bore Size: 1.57
from Milwaukee Cylinder
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Cylinder Style: Tie-Rod
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 5
from ASCO
The ISO/VDMA Series is an aluminum body air cylinder line that is designed to meet all your international cylinder requirements. In fact, our ISO/VDMA Series cylinders are designed to meet the requirements of ISO 6431 (International) and VDMA 24562 (Germany). The combination of lightweight aluminum... [See More]
- Cylinder Style: Tie-Rod
- Rated Load/Force: 6237
- Stroke: 0.9843 to 19.69
- Operating Pressure: 150
from Princess Auto Limited
Base Mount Tie Rod Cylinder 2.5 " (63 Mm) Bore x 11.9 " (300 Mm) Stroke [See More]
- Cylinder Style: Tie-Rod
- Operating Pressure: 130
- Stroke: 11.81
- Bore Size: 2.48
from Milwaukee Cylinder
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Cylinder Style: Tie-Rod
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 4
from ASCO
Head and cap are machined from (6061-T6) solid aluminum bar and anodized for corrosion resistance. A recess at the piston mating surface allows the air to work on a larger effective piston area for faster breakaway. The longer bronze rod bushing provides a maximum load bearing support. The material... [See More]
- Cylinder Style: Tie-Rod
- Operating Pressure: 250
- Stroke: 0.0 to 99
- Bore Size: 8 to 14
from Princess Auto Limited
Base Mount Tie Rod Cylinder 2.5 " (63 Mm) Bore x 3.9 " (100 Mm) Stroke [See More]
- Cylinder Style: Tie-Rod
- Operating Pressure: 130
- Stroke: 3.94
- Bore Size: 2.48
from Milwaukee Cylinder
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Cylinder Style: Tie-Rod
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 1.5
from ASCO
The S Series is a stainless steel NFPA Interchangeable pneumatic cylinder line. It is designed and built to perform in the toughest "wash down" applications. The stainless steel construction provides outstanding corrosion resistance while including a multitude of favorable design features. The S... [See More]
- Cylinder Style: Tie-Rod
- Operating Pressure: 150
- Stroke: 0.0 to 99
- Bore Size: 8
from Princess Auto Limited
Base Mount Tie Rod Cylinder 2.5 " (63 Mm) Bore x 5.9 " (150 Mm) Stroke [See More]
- Cylinder Style: Tie-Rod
- Operating Pressure: 130
- Stroke: 5.91
- Bore Size: 2.48
from Milwaukee Cylinder
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Cylinder Style: Tie-Rod
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 12
from Princess Auto Limited
Base Mount Tie Rod Cylinder 2.5 " (63 Mm) Bore x 7.9 " (200 Mm) Stroke [See More]
- Cylinder Style: Tie-Rod
- Operating Pressure: 130
- Stroke: 7.87
- Bore Size: 2.48
from Milwaukee Cylinder
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Cylinder Style: Tie-Rod
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 2
from Princess Auto Limited
Base Mount Tie Rod Cylinder 3.2 " (80 mm) Bore x 11.8 " (300 mm) Stroke [See More]
- Cylinder Style: Tie-Rod
- Operating Pressure: 130
- Stroke: 11.81
- Bore Size: 3.15
from Milwaukee Cylinder
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Cylinder Style: Tie-Rod
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 6
from Princess Auto Limited
Base Mount Tie Rod Cylinder 3.2 " (80 mm) Bore x 15.7 " (400 mm) Stroke [See More]
- Cylinder Style: Tie-Rod
- Operating Pressure: 130
- Stroke: 15.75
- Bore Size: 3.15
from Milwaukee Cylinder
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Cylinder Style: Tie-Rod
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 10
from Princess Auto Limited
Base Mount Tie Rod Cylinder 3.2 " (80 mm) Bore x 19.7 " (500 mm) Stroke [See More]
- Cylinder Style: Tie-Rod
- Operating Pressure: 130
- Stroke: 19.69
- Bore Size: 3.15
from Milwaukee Cylinder
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Cylinder Style: Tie-Rod
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 14
from Princess Auto Limited
Base Mount Tie Rod Cylinder 3.2 " (80 mm) Bore x 3.9 " (100 mm) Stroke [See More]
- Cylinder Style: Tie-Rod
- Operating Pressure: 130
- Stroke: 3.94
- Bore Size: 3.15
from Milwaukee Cylinder
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Cylinder Style: Tie-Rod
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 1.5
from Princess Auto Limited
Base Mount Tie Rod Cylinder 3.2 " (80 mm) Bore x 5.9 " (150 mm) Stroke [See More]
- Cylinder Style: Tie-Rod
- Operating Pressure: 130
- Stroke: 5.91
- Bore Size: 3.15
from Milwaukee Cylinder
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Cylinder Style: Tie-Rod
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 3.25
from Princess Auto Limited
Base Mount Tie Rod Cylinder 3.2 " (80 mm) Bore x 7.9 " (200 mm) Stroke [See More]
- Cylinder Style: Tie-Rod
- Operating Pressure: 130
- Stroke: 7.87
- Bore Size: 3.15
from Milwaukee Cylinder
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Cylinder Style: Tie-Rod
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 3.25
from Milwaukee Cylinder
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Cylinder Style: Tie-Rod
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 14
from Milwaukee Cylinder
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Cylinder Style: Tie-Rod
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 8
from Milwaukee Cylinder
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Cylinder Style: Tie-Rod
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 10
from Milwaukee Cylinder
MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Cylinder Style: Tie-Rod
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 1.5
from Milwaukee Cylinder
MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Cylinder Style: Tie-Rod
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 1.5
from Milwaukee Cylinder
MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Cylinder Style: Tie-Rod
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 1.5
from Milwaukee Cylinder
MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Cylinder Style: Tie-Rod
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 1.5
from Milwaukee Cylinder
MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Cylinder Style: Tie-Rod
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 1.5