Lug Air Cylinders
from Milwaukee Cylinder
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Mounting: Lug; NFPA
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 12
from ASCO
The A Series is an aluminum NFPA Interchangeable cylinder line that is designed and built to excel in the most demanding applications. The A Series encompasses many value-added features such as an extra long graphite filled cast iron rod bushing and a standard oversized wear band that is located on... [See More]
- Mounting: Lug; NFPA
- Operating Pressure: 250
- Stroke: 0.0 to 99
- Bore Size: 1.5 to 6
from Milwaukee Cylinder
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Mounting: Lug; NFPA
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 2
from ASCO
The In Force Cylinder Line is a heavy-duty , steel body cylinder line that is designed and built to exceed all your strenuous application requirements. The ASP Series is an NFPA Steel Body pneumatic cylinder line. The ASP Series encompasses many of the same proven design features as our original... [See More]
- Mounting: Lug; NFPA
- Operating Pressure: 250
- Stroke: 0.0 to 99
- Bore Size: 1.5 to 6
from Milwaukee Cylinder
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Mounting: Lug; NFPA
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 14
from ASCO
The file hard (60RC) high strength aluminum alloy tube provides a smooth corrosion free sealing surface and excellent abrasion resistance. Head and cap are machined from (6061-T6) solid aluminum bar and anodized for corrosion resistance. A recess at the piston mating surface allows the air to work... [See More]
- Mounting: Lug
- Operating Pressure: 250
- Stroke: 0.0 to 99
- Bore Size: 1.25 to 8
from Milwaukee Cylinder
MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Mounting: Lug; NFPA
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 3.25
from ASCO
The EQ Series combines cost-effectiveness with proven dependability. It is a repairable OEM NFPA Interchangeable cylinder line that is specifically designed to give our customers an economical alternative. This Non-Lube air cylinder offers elasticity to to tight budgets without sacrificing quality. [See More]
- Mounting: Lug; NFPA
- Operating Pressure: 250
- Stroke: 0.0 to 48
- Bore Size: 1.5 to 4
from ASCO
The F Series is a Non-Rotating NFPA Interchangeable pneumatic cylinder line that provides the solution to specific applications where piston rotation is not acceptable. Our innovative dual rod design provides precision positioning and linear movement. This makes the F Series ideal for a multitude of... [See More]
- Mounting: Lug; NFPA
- Operating Pressure: 250
- Stroke: 0.0 to 20
- Bore Size: 1.5 to 4
from ASCO
Head and cap are machined from (6061-T6) solid aluminum bar and anodized for corrosion resistance. A recess at the piston mating surface allows the air to work on a larger effective piston area for faster breakaway. The longer bronze rod bushing provides a maximum load bearing support. The material... [See More]
- Mounting: Lug; NFPA
- Operating Pressure: 250
- Stroke: 0.0 to 99
- Bore Size: 8 to 14