Double-end Mount Air Cylinders

31 Results
Composite Cylinders -- Compact®
from Compact Automation

The Compact ® Composite Cylinder is your complete motion control solution for medical and food grade applications, or wherever lightweight, washdown and corrosion resistance is required. Composite Cylinder ManufacturersWith a wide range of both imperial and metric sizes to choose from, we can... [See More]

  • Mounting: Clevis; Double-end Mount; Rear; Threaded
  • Operating Pressure: 125 to 150
  • Stroke: 4
  • Bore Size: 0.5000 to 2
Pneumatic and Hydraulic 1" Bore Cylinder -- DPC-1000
from Cylinders & Valves, Inc.

SPECIAL FEATURES. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Aircraft type "O" ring seals (Buna "N" standard compound). 0-500 PSI operating... [See More]

  • Mounting: Double-end Mount
  • Operating Pressure: 0.0 to 500
  • Stroke: 0.0625 to ?
  • Bore Size: 1
A Series Aluminum NFPA Interchangeable Cylinder Line -- X1 A
from ASCO

The A Series is an aluminum NFPA Interchangeable cylinder line that is designed and built to excel in the most demanding applications. The A Series encompasses many value-added features such as an extra long graphite filled cast iron rod bushing and a standard oversized wear band that is located on... [See More]

  • Mounting: Double-end Mount; NFPA; Extended Tie Rods
  • Operating Pressure: 250
  • Stroke: 0.0 to 99
  • Bore Size: 1.5 to 6
Series A Pneumatic Cylinder - Model A10 NFPA Style MX1 -- Tie-Rods Extended Both Ends
from Milwaukee Cylinder

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Mounting: Double-end Mount; NFPA; Tie-Rod
  • Operating Pressure: 0.0 to 250
  • Stroke: 0.0 to 240
  • Bore Size: 1.5
Pneumatic and Hydraulic 1" Bore Cylinder -- UDPC-1000
from Cylinders & Valves, Inc.

SPECIAL FEATURES. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Aircraft type "O" ring seals (Buna "N" standard compound). 0-500 PSI operating... [See More]

  • Mounting: Double-end Mount
  • Operating Pressure: 0.0 to 500
  • Stroke: 0.0625 to ?
  • Bore Size: 1
ASP Series Steel Body NFPA Cylinder Line -- X1 ASP
from ASCO

The In Force Cylinder Line is a heavy-duty , steel body cylinder line that is designed and built to exceed all your strenuous application requirements. The ASP Series is an NFPA Steel Body pneumatic cylinder line. The ASP Series encompasses many of the same proven design features as our original... [See More]

  • Mounting: Double-end Mount; NFPA; Extended Tie Rods
  • Operating Pressure: 250
  • Stroke: 0.0 to 99
  • Bore Size: 1.5 to 14
Series A Pneumatic Cylinder - NFPA Style MDX -- Double Rod End
from Milwaukee Cylinder

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Mounting: Double-end Mount; NFPA
  • Operating Pressure: 0.0 to 250
  • Stroke: 0.0 to 240
  • Bore Size: 10
Pneumatic and Hydraulic 1-1/2" Bore Cylinder -- DPC-1500
from Cylinders & Valves, Inc.

SPECIAL FEATURES. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Aircraft type "O" ring seals (Buna "N" standard compound). 0-500 PSI operating... [See More]

  • Mounting: Double-end Mount
  • Operating Pressure: 0.0 to 500
  • Stroke: 0.0625 to ?
  • Bore Size: 1.5
Delrin® M Series Round Line, Non-Repairable Cylinder Line -- 0750
from ASCO

Delrin ® Corrosion Resistant Cylinders. Features. Delrin ® head, cap and piston provide excellent corrosion resistance in wash down environments where cylinders are exposed to moisture and certain solvents.*. Stainless steel rod and tube complete the corrosion resistance package and provide... [See More]

  • Mounting: Double-end Mount; Nose Mount; Rear
  • Operating Pressure: 100
  • Stroke: 0.0 to 32
  • Bore Size: 0.7500
Series MN Aluminum Pneumatic Cylinder - Model MN10 NFPA Style MX1 -- Tie-Rods Extended Both Ends
from Milwaukee Cylinder

MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Mounting: Double-end Mount; NFPA; Tie-Rod
  • Operating Pressure: 0.0 to 250
  • Stroke: 0.0 to 240
  • Bore Size: 1.5
Pneumatic and Hydraulic 1-1/2" Bore Cylinder -- UDPC-1500
from Cylinders & Valves, Inc.

SPECIAL FEATURES. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Aircraft type "O" ring seals (Buna "N" standard compound). 0-500 PSI operating... [See More]

  • Mounting: Double-end Mount
  • Operating Pressure: 0.0 to 500
  • Stroke: 0.0625 to ?
  • Bore Size: 1.5
EQ Series OEM Aluminum NFPA Interchangeable Cylinder Line -- X1 EQ
from ASCO

The EQ Series combines cost-effectiveness with proven dependability. It is a repairable OEM NFPA Interchangeable cylinder line that is specifically designed to give our customers an economical alternative. This Non-Lube air cylinder offers elasticity to to tight budgets without sacrificing quality. [See More]

  • Mounting: Double-end Mount; NFPA; Extended Tie Rods
  • Operating Pressure: 250
  • Stroke: 0.0 to 48
  • Bore Size: 1.5 to 4
Pneumatic and Hydraulic 1-1/8" Bore Cylinder -- DPC-1100
from Cylinders & Valves, Inc.

SPECIAL FEATURES. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Aircraft type "O" ring seals (Buna "N" standard compound). 0-500 PSI operating... [See More]

  • Mounting: Double-end Mount
  • Operating Pressure: 0.0 to 500
  • Stroke: 0.0625 to ?
  • Bore Size: 1.12
Large Bore A Series NFPA Interchangeable Cylinder Line -- X1 A
from ASCO

Head and cap are machined from (6061-T6) solid aluminum bar and anodized for corrosion resistance. A recess at the piston mating surface allows the air to work on a larger effective piston area for faster breakaway. The longer bronze rod bushing provides a maximum load bearing support. The material... [See More]

  • Mounting: Double-end Mount; NFPA; Extended Tie Rods
  • Operating Pressure: 250
  • Stroke: 0.0 to 99
  • Bore Size: 8 to 14
Pneumatic and Hydraulic 1-1/8" Bore Cylinder -- UDPC-1100
from Cylinders & Valves, Inc.

SPECIAL FEATURES. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Aircraft type "O" ring seals (Buna "N" standard compound). 0-500 PSI operating... [See More]

  • Mounting: Double-end Mount
  • Operating Pressure: 0.0 to 500
  • Stroke: 0.0625 to ?
  • Bore Size: 1.12
M Series Round Line, Non-Repairable Cylinder Line -- 0313
from ASCO

The M Series is a stainless steel body air cylinder line that is the perfect solution for tight design budgets. This cylinder is reliable and is designed and built to maximize performance. It will exceed all of your light-duty cylinder application requirements. The M Series comes standard with a... [See More]

  • Mounting: Double-end Mount; Nose Mount; Rear; Trunnion; Through Rod, Front Block
  • Operating Pressure: 250
  • Stroke: 0.0 to 4
  • Bore Size: 0.3125
Pneumatic and Hydraulic 1/2" Bore Cylinder -- DPC-500-1
from Cylinders & Valves, Inc.

SPECIAL FEATURES. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Aircraft type "O" ring seals (Buna "N" standard compound). 0-500 PSI operating... [See More]

  • Mounting: Double-end Mount
  • Operating Pressure: 0.0 to 500
  • Stroke: 0.0625 to ?
  • Bore Size: 0.5000
S Series Stainles Steel NFPA Interchangeable Cylinder Line -- X1 S
from ASCO

The S Series is a stainless steel NFPA Interchangeable pneumatic cylinder line. It is designed and built to perform in the toughest "wash down" applications. The stainless steel construction provides outstanding corrosion resistance while including a multitude of favorable design features. The S... [See More]

  • Mounting: Double-end Mount; NFPA; Extended Tie Rods
  • Operating Pressure: 150
  • Stroke: 0.0 to 99
  • Bore Size: 1.5 to 8
Pneumatic and Hydraulic 1/2" Bore Cylinder -- UDPC-500
from Cylinders & Valves, Inc.

SPECIAL FEATURES. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Aircraft type "O" ring seals (Buna "N" standard compound). 0-500 PSI operating... [See More]

  • Mounting: Double-end Mount; Universal
  • Operating Pressure: 0.0 to 500
  • Stroke: 0.0625 to ?
  • Bore Size: 0.5000
Pneumatic and Hydraulic 1/2" Bore Cylinder -- UDPC-500-1
from Cylinders & Valves, Inc.

SPECIAL FEATURES. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Aircraft type "O" ring seals (Buna "N" standard compound). 0-500 PSI operating... [See More]

  • Mounting: Double-end Mount
  • Operating Pressure: 0.0 to 500
  • Stroke: 0.0625 to ?
  • Bore Size: 0.5000
Pneumatic and Hydraulic 2" Bore Cylinder -- DPC-2100
from Cylinders & Valves, Inc.

SPECIAL FEATURES. Maximum Stroke is 40 ”. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Aircraft type "O" ring seals (Buna "N" standard... [See More]

  • Mounting: Double-end Mount
  • Operating Pressure: 0.0 to 200
  • Stroke: 0.0625 to ?
  • Bore Size: 2
Pneumatic and Hydraulic 2" Bore Cylinder -- UDPC-2100
from Cylinders & Valves, Inc.

SPECIAL FEATURES. Maximum Stroke is 40 ”. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Aircraft type "O" ring seals (Buna "N" standard... [See More]

  • Mounting: Double-end Mount
  • Operating Pressure: 0.0 to 200
  • Stroke: 0.0625 to ?
  • Bore Size: 2
Pneumatic and Hydraulic 2" Bore Cylinder with Tie Rod -- 2000-FDP
from Cylinders & Valves, Inc.

SPECIAL FEATURES. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Piston seals "T" ring (Buna "N" standard compound). Front or rear flange mounts... [See More]

  • Mounting: Double-end Mount
  • Operating Pressure: 0.0 to 200
  • Stroke: 0.0625 to ?
  • Bore Size: 2
Pneumatic and Hydraulic 2" Bore Double Acting Cylinder -- UDPC-2000-CV
from Cylinders & Valves, Inc.

CYLINDER FEATURES. Non-corrosive throughout. Heavy duty 1/8" brass tube. Extruded brass heads. Polished and ground #303. Stainless steel piston rods. Threaded rods standard. "T" ring piston seal on 2" bore. Adjustable cushions (front and rear) available. SOLENOID FEATURES. 1/8" Diameter Orifice. [See More]

  • Mounting: Double-end Mount; Threaded
  • Bore Size: 2
  • Stroke: 0.0625 to ?
  • Shaft Diameter: 0.6250
Pneumatic and Hydraulic 2-1/2" Bore Cylinder -- DPC-2500
from Cylinders & Valves, Inc.

SPECIAL FEATURES. Maximum stroke is 35". Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Aircraft type "O" ring seals (Buna "N" standard compound). [See More]

  • Mounting: Double-end Mount
  • Operating Pressure: 0.0 to 200
  • Stroke: 0.0625 to ?
  • Bore Size: 2.5
Pneumatic and Hydraulic 3" Bore Cylinder -- DPC-3100
from Cylinders & Valves, Inc.

SPECIAL FEATURES. Maximum stroke is 36". Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Aircraft type "O" ring seals (Buna "N" standard compound). [See More]

  • Mounting: Double-end Mount
  • Operating Pressure: 0.0 to 200
  • Stroke: 0.0625 to ?
  • Bore Size: 1.38
Pneumatic and Hydraulic 3" Bore Cylinder with Tie Rod -- UDPC-3000
from Cylinders & Valves, Inc.

SPECIAL FEATURES. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Piston seals "U" cup (Buna "N" standard compound). Front or rear flange mounts... [See More]

  • Mounting: Double-end Mount
  • Operating Pressure: 0.0 to 150
  • Stroke: 0.0625 to ?
  • Bore Size: 3
Pneumatic and Hydraulic 3/4" Bore Cylinder -- DPC-700
from Cylinders & Valves, Inc.

SPECIAL FEATURES. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Aircraft type "O" ring seals (Buna "N" standard compound). 0-500 PSI operating... [See More]

  • Mounting: Double-end Mount
  • Operating Pressure: 0.0 to 500
  • Stroke: 0.0625 to ?
  • Bore Size: 0.7500
Pneumatic and Hydraulic 3/4" Bore Cylinder -- UDPC-700
from Cylinders & Valves, Inc.

SPECIAL FEATURES. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Aircraft type "O" ring seals (Buna "N" standard compound). 0-500 PSI operating... [See More]

  • Mounting: Double-end Mount
  • Operating Pressure: 0.0 to 500
  • Stroke: 0.0625 to ?
  • Bore Size: 0.7500
Pneumatic and Hydraulic 3/8" Bore Cylinder -- DPC-300
from Cylinders & Valves, Inc.

SPECIAL FEATURES. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Aircraft type "O" ring seals (Buna "N" standard compound). 0-500 PSI operating... [See More]

  • Mounting: Double-end Mount
  • Operating Pressure: 0.0 to 500
  • Stroke: 0.0625 to ?
  • Bore Size: 0.3750
Pneumatic and Hydraulic 3/8" Bore Cylinder -- UDPC-300
from Cylinders & Valves, Inc.

SPECIAL FEATURES. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Aircraft type "O" ring seals (Buna "N" standard compound). 0-500 PSI operating... [See More]

  • Mounting: Double-end Mount; Universal
  • Operating Pressure: 0.0 to 500
  • Stroke: 0.0625 to ?
  • Bore Size: 0.3750