Stainless Steel Air Cylinders
Description
Stainless steel air cylinders are mechanical devices used to produce linear motion and force. They consist of a cylindrical body made from stainless steel, which houses a piston that moves back and forth within the cylinder. This movement is powered by compressed air, which is introduced into the cylinder to drive the piston in a specific direction.
Working Principle
Stainless steel air cylinders operate on the principle of pneumatics, where compressed air is used to generate motion. When air is introduced into the cylinder, it creates pressure against the piston, causing it to move. The movement of the piston converts the energy from the compressed air into mechanical energy, resulting in linear motion. This mechanism is useful because it allows for precise control of motion and force, making it ideal for applications requiring repeatability and reliability.
Applications
Stainless steel air cylinders are commonly used in industries where corrosion resistance is crucial, such as food processing and pharmaceuticals. They are also employed in industrial automation and robotics systems, where they contribute to material handling and assembly processes. Their ability to withstand harsh environments makes them suitable for applications in marine and chemical industries as well.
Advantages over other Air Cylinders
Stainless steel air cylinders offer several advantages over cylinders made from other materials. Their corrosion resistance makes them ideal for use in environments where exposure to moisture or chemicals is a concern. This durability extends the lifespan of the cylinders and reduces the need for frequent replacements. Additionally, stainless steel cylinders are compatible with food-safe industries, providing a hygienic solution for applications in food processing.
Limitations
One limitation of stainless steel air cylinders is their higher initial cost compared to cylinders made from materials like aluminum or plastic. The increased cost is due to the material's durability and corrosion-resistant properties. Additionally, stainless steel cylinders may be heavier than those made from other materials, which can be a consideration in weight-sensitive applications.
Considerations
When selecting stainless steel air cylinders, it is important to consider factors such as initial costs, operating expenses, and maintenance requirements. While the initial investment may be higher, the long-term benefits of durability and reduced maintenance can offset these costs. It is also essential to evaluate the specific requirements of the application, such as the need for corrosion resistance and the operating environment, to ensure the chosen cylinder meets all necessary criteria.
from Branham, W.C. Inc.
Available in bores Ø 8-12-20-32-50-63 mm. Compact body made of solid bar. Non-magnetic, single acting and double acting executions [See More]
- Body Material: Aluminum; Stainless Steel
- Operating Pressure: 145
- Stroke: 0.1575 to 1.18
- Bore Size: 0.3150 to 2.48
from Beswick Engineering Co., Inc.
The 2-640 series 1"" bore cylinders are made from brass or stainless steel with a clevis style tail. This novel design has the piston rod supported with two composite bushings. One is in the nose and the other is in the tail assembly. These separated bushings adequately support most couples induced... [See More]
- Body Material: Stainless Steel; Brass
- Bore Size: 1
- Operating Pressure: 250
from Compact Automation
Compact Clean-Act ™ cylinders are designed for a clean room environment. Features. Low Friction - non-filled thermoplastic polyester rod bushing. Additional rod seals with four seating points. Vacuum port is tunneled between 2 multi-lobed seals. Benefits. Eliminates the possibility of... [See More]
- Body Material: Steel; Stainless Steel
- Cylinder Configuration: Simple
- Bore Size: 0.7500 to 1.62
- Cylinder Action: Double
from Branham, W.C. Inc.
Available in bores Ø 6-10-16 mm. Single acting operation. Available with smooth rod and with threaded rod [See More]
- Body Material: Steel; Stainless Steel
- Operating Pressure: 102
- Stroke: 0.1969 to 0.5906
- Bore Size: 0.2362 to 0.6299
from Beswick Engineering Co., Inc.
The 7/16"" bore air cylinder is available with 5/32"" stroke and features a spring return option. Force Factor: 0.150 in extension, 0.138 in retraction. Maximum Pressure Range: 250psig. Approximate Weight: 31g in brass. Weight will vary slightly, depending on configuration. Porting: 10-32 internal... [See More]
- Body Material: Stainless Steel; Brass
- Bore Size: 0.4375
- Operating Pressure: 250
from Compact Automation
Multi Act ’s integrated multi position devices include multi position cylinders and multi position actuators, which feature an output shaft that produces both linear and rotary motions and may be operated independently and simultaneously. These devices offer many advantages over single... [See More]
- Body Material: Aluminum; Stainless Steel
- Rated Load/Force: 100
- Stroke: 1 to 4
- Operating Pressure: 35 to 200
from Branham, W.C. Inc.
Available in bores from Ø 12 to Ø 100 mm High temperature execution on request Fixing centers with slotted holes Aluminum profile with slots for magnetic sensors [See More]
- Body Material: Aluminum; Stainless Steel
- Operating Pressure: 145
- Stroke: 0.1969 to 1.97
- Bore Size: 0.4724 to 3.94
from Compact Automation
Compact Automation Products LLC rectangle cylinders are designed for applications where space and endurance are a top priority. Their slim compact design, allows them to fit into spaces where traditional square cylinders will not. Available in standard inch Bore size(s): 1/2" Bore. Note: Rectangle... [See More]
- Body Material: Steel; Stainless Steel
- Cylinder Configuration: Simple
- Bore Size: 0.3150 to 1.57
- Cylinder Action: Double
from Branham, W.C. Inc.
Available in bores: • Ø 8 - 10 - 12 - 16 - 20 - 25 ( in accordance with ISO 6432) • Ø 32 - 40 - 50 - 63 (not included in the standard)High temperature execution on request Models with or without cushioning Extremely resistant thanks to the double rolling assembly On request, in... [See More]
- Body Material: Aluminum; Stainless Steel
- Operating Pressure: 145
- Stroke: 0.3937 to 1.97
- Bore Size: 0.3150 to 2.48
from Compact Automation
Available in standard inch Bore size(s): 3/4" to 8" Bore. Available in stocked lengths from 3/4" to 3-3/4". Compact Inch Cylinders, Inch Linear Actuators, Single Acting Cylinders and Knife Gate Cylinders are available in 3 duty types: Standard Duty. Our most space efficient duty. Short rod bearing... [See More]
- Body Material: Steel; Stainless Steel
- Cylinder Configuration: Simple
- Bore Size: 0.7500 to 8
- Cylinder Action: Double
from Branham, W.C. Inc.
Available in bores Ø 32-40-50-63 mm. High temperature execution on request. Models with or without cushioning. Extremely resistant thanks to the double rolling assembly [See More]
- Body Material: Aluminum; Stainless Steel
- Operating Pressure: 145
- Stroke: 0.9843 to 39.37
- Bore Size: 1.26 to 2.48
from Compact Automation
Product Description. The Compact ® Round Line Stainless Steel Air Cylinders are manufactured to the highest standards of quality and reliability in a small, durable, and configurable package. Featuring a precision rolled body construction, this line is designed for long life, leak-free, low... [See More]
- Body Material: Stainless Steel
- Bore Size: 0.3125 to 3
- Operating Pressure: 250
- Operating Temperature: -20 to 400
from Branham, W.C. Inc.
In stainless steel AISI 304. Available in bores from Ø 32 to Ø 63 mm. High temperature execution on request. Resistant thanks to the double rolling assembly [See More]
- Body Material: Stainless Steel
- Operating Pressure: 145
- Stroke: 0.3937 to 19.69
- Bore Size: 1.26 to 2.48
from Compact Automation
Available in standard inch Bore size(s): 3/4" to 3" Bore. Available in stocked lengths from 3/4" to 3-3/4". Compact Inch Cylinders, Inch Linear Actuators, Single Acting Cylinders and Knife Gate Cylinders are available in 3 duty types: Standard Duty. Our most space efficient duty. Short rod bearing... [See More]
- Body Material: Steel; Stainless Steel
- Cylinder Configuration: Simple
- Bore Size: 0.7500 to 3
- Cylinder Action: Double
from Branham, W.C. Inc.
Available in bores Ø 32-40-50-63 mm. Clean Design. High temperature execution on request. Models with or without cushioning [See More]
- Body Material: Stainless Steel
- Operating Pressure: 145
- Stroke: 0.9843 to 19.69
- Bore Size: 1.26 to 2.48
from Compact Automation
Compact Automation Products LLC Air CR3 Stainless Steel Series Cylinders are 100% stainless steel and designed for extremely tough and limited space applications. They are ideal for use in harsh environments found in industries such as chemical/petroleum, pharmaceutical, salt-water exposure,... [See More]
- Body Material: Steel; Stainless Steel
- Cylinder Configuration: Simple
- Bore Size: 0.7500 to 8
- Cylinder Action: Double
from Branham, W.C. Inc.
In stainless steel AISI 304 and AISI 316. Available in bores from Ø 20 to Ø 200 mm. High temperature execution on request. Tandem executions on request: double-thrust, multi-positions, back-to-back. On request, in accordance to ATEX Directive 2014/34/EU classification II 2 GD c T4 [See More]
- Body Material: Stainless Steel
- Operating Pressure: 145
- Stroke: 0.3937 to 1.97
- Bore Size: 0.7874 to 7.87
from Compact Automation
Metric cylinders are standard cylinders available in 3 duty types: Standard Duty. Our most space efficient duty. Short rod bearing and thin piston design. Available as single or double rod end. Intermediate Duty (Half Husky ®). A combination of our standard and Heavy duty. long rod bearing and... [See More]
- Body Material: Aluminum; Stainless Steel
- Bore Size: 0.3150 to 1.57
- Operating Pressure: 116 to 435
- Cylinder Configuration: Simple
from Branham, W.C. Inc.
In stainless steel AISI 304 and AISI 316. Available in bores from Ø 32 to Ø 125 mm. High temperature execution on request. FDA approved piston rod seal. On request, in accordance to ATEX Directive 2014/34/EU classification II 2 GD c T4 [See More]
- Body Material: Stainless Steel
- Operating Pressure: 145
- Stroke: 0.9843 to 39.37
- Bore Size: 1.26 to 4.92
from Branham, W.C. Inc.
In stainless steel AISI 304. Available in bores from Ø 16 to Ø 32 mm. High temperature execution on request. Extremely resistant thanks to the double rolling assembly. On request, in accordance to ATEX Directive 2014/34/EU classification II 2 GD c T4 [See More]
- Body Material: Stainless Steel
- Operating Pressure: 145
- Stroke: 0.3937 to 1.97
- Bore Size: 0.6299 to 1.26
from Airpot Corporation
Mounting nuts included, low air leakage, low friction, double acting option [See More]
- Body Material: Stainless Steel; Pyrex
- Rated Load/Force: 30.7
- Stroke: 0.5000 to 12
- Operating Pressure: 0.2000 to 100
from AGI - American Grippers Inc.
Magnetically coupled cylinder is designed to be leak free due to no mechanical connection between the piston and the body. Prelubricated for miles of maintenance-free travel, with easily accessible carriage lubrication port.304 stainless steel tubing and U-cup seals for lower dynamic... [See More]
- Body Material: Aluminum; Stainless Steel
- Rated Load/Force: 60
- Stroke: 8 to 132
- Operating Pressure: 26 to 101
from ASCO
The 449 Series Cylinder is ideal for compact automation using 50% less space than ISO 6431 Cylinders. Expertly engineered, this new and improved profile tube design offers a lighter, cleaner cylinder. Standard Specifications: Equipped for magnetic position sensors. Bore sizes from 20 mm to 100 mm. [See More]
- Body Material: Stainless Steel
- Operating Pressure: 145
- Stroke: 0.1969 to 15.75
- Bore Size: 0.7874 to 3.94
from Reid Supply
Pneumatic Cylindrical Hold Down Clamps provide activating force for over-center toggle clamps, applying pressure from the top. These cylinders are built to perform repetitive production operations with a magnetic ring for sensing capability. . Brass Inline Connector [See More]
- Body Material: Stainless Steel
- Operating Pressure: 250
- Stroke: 6
- Bore Size: 1.5
from Parker Hannifin / Automation / Pneumatic - Europe
Stainless Steel design. Dia 10 - 25mm Bore sizes to ISO 6432. Dia 32 - 125mm Bore sizes to ISO 6431. Magnetic piston as standard. Clean design ideal for washdown. Initial lubrication with food grade grease [See More]
- Body Material: Stainless Steel
- Operating Pressure: 145
- Stroke: 0.3937
- Bore Size: 0.3937
from Cylinders & Valves, Inc.
SPECIAL FEATURES. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Aircraft type "O" ring seals (Buna "N" standard compound). 0-500 PSI operating... [See More]
- Body Material: Stainless Steel; Brass
- Operating Pressure: 0.0 to 500
- Stroke: 0.0625 to ?
- Bore Size: 1
from AGI - American Grippers Inc.
Magnetically coupled cylinder is designed to be leak free due to no mechanical connection between the piston and the body. Prelubricated for miles of maintenance-free travel, with easily accessible carriage lubrication port.304 stainless steel tubing and U-cup seals for lower dynamic... [See More]
- Body Material: Aluminum; Stainless Steel
- Rated Load/Force: 24
- Stroke: 5 to 96
- Operating Pressure: 26 to 101
from ASCO
The 450 Series is a tie rod cylinder with a round aluminum tube, offering a complete range of product options from bore size 32 to 100 and fully complying with ISO 15552 specifications. Standard Specifications: Equipped for magnetic position sensors. Bore sizes from 32 mm to 100 mm. Compressed air. [See More]
- Body Material: Stainless Steel
- Operating Pressure: 145
- Stroke: 0.1969 to 78.74
- Bore Size: 1.26 to 3.94
from Reid Supply
Pneumatic Cylindrical Hold Down Clamps provide activating force for over-center toggle clamps, applying pressure from the top. These cylinders are built to perform repetitive production operations with a magnetic ring for sensing capability. . Stud Mount Pneumatic Cylinder [See More]
- Body Material: Stainless Steel
- Operating Pressure: 250
- Stroke: 1
- Bore Size: 0.3130
from Cylinders & Valves, Inc.
SPECIAL FEATURES. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Aircraft type "O" ring seals (Buna "N" standard compound). 0-500 PSI operating... [See More]
- Body Material: Stainless Steel; Brass
- Operating Pressure: 0.0 to 500
- Stroke: 0.0625 to ?
- Bore Size: 1
from ASCO
The 453 Series is a robust cylinder, offering a complete range of product options, complying with ISO 15552 specifications. Combining a sturdy, reliable construction with a clean tube/cover design, it is specially fit for the hardest and most varying industrial applications. Standard Specifications:... [See More]
- Body Material: Stainless Steel
- Operating Pressure: 145
- Stroke: 0.1969 to 78.74
- Bore Size: 1.26 to 3.94
from Reid Supply
Pneumatic Cylindrical Hold Down Clamps provide activating force for over-center toggle clamps, applying pressure from the top. These cylinders are built to perform repetitive production operations with a magnetic ring for sensing capability. . Stud Mount Pneumatic Cylinder [See More]
- Body Material: Stainless Steel
- Operating Pressure: 250
- Stroke: 0.5000
- Bore Size: 0.6250
from Cylinders & Valves, Inc.
SPECIAL FEATURES. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Aircraft type "O" ring seals and "T" ring seals (Buna "N" standard compound). [See More]
- Body Material: Stainless Steel; Brass
- Operating Pressure: 0.0 to 1500
- Stroke: 0.0625 to ?
- Bore Size: 1
from ASCO
Delrin ® Corrosion Resistant Cylinders. Features. Delrin ® head, cap and piston provide excellent corrosion resistance in wash down environments where cylinders are exposed to moisture and certain solvents.*. Stainless steel rod and tube complete the corrosion resistance package and provide... [See More]
- Body Material: Plastic; Stainless Steel; Delrin®
- Operating Pressure: 100
- Stroke: 0.0 to 32
- Bore Size: 0.7500
from Reid Supply
Pneumatic Cylindrical Hold Down Clamps provide activating force for over-center toggle clamps, applying pressure from the top. These cylinders are built to perform repetitive production operations with a magnetic ring for sensing capability. . Stud Mount Pneumatic Cylinder [See More]
- Body Material: Stainless Steel
- Operating Pressure: 250
- Stroke: 1
- Bore Size: 1.06
from Cylinders & Valves, Inc.
SPECIAL FEATURES. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Aircraft type "O" ring seals (Buna "N" standard compound). 0-500 PSI operating... [See More]
- Body Material: Stainless Steel; Brass
- Operating Pressure: 0.0 to 500
- Stroke: 0.0625 to ?
- Bore Size: 1.5
from ASCO
Multitude of standard stroke lengths. Single and Double Acting. Single and Double Rod. Self-lubricating rod bushing with a low coefficient of friction for smooth actuation. Standard Options Include: Magnetic Piston. Adjustable Cushions. Bumpers. All Stainless Steel Construction. High Temperature... [See More]
- Body Material: Stainless Steel
- Rated Load/Force: 394
- Stroke: 0.3937 to 1.97
- Operating Pressure: 150
from Reid Supply
Pneumatic Cylindrical Hold Down Clamps provide activating force for over-center toggle clamps, applying pressure from the top. These cylinders are built to perform repetitive production operations with a magnetic ring for sensing capability. . Stud Mount Pneumatic Cylinder [See More]
- Body Material: Stainless Steel
- Operating Pressure: 250
- Stroke: 1
- Bore Size: 1.06
from Cylinders & Valves, Inc.
SPECIAL FEATURES. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Aircraft type "O" ring seals and "T" ring seals (Buna "N" standard compound). [See More]
- Body Material: Stainless Steel; Brass
- Operating Pressure: 0.0 to 1500
- Stroke: 0.0625 to ?
- Bore Size: 1.5
from ASCO
The durable design of our Hole Punch Cylinder enables you to punch millions of maintenance-free holes. The Numatics Actuator Group Hole Punch Cylinder is perfect for punching holes in LLDPE (Linear Density Polyethylene) film. The ability to replace the punch is an integral part of the design. The... [See More]
- Body Material: Stainless Steel
- Operating Pressure: 250
- Stroke: 0.5000
- Bore Size: 0.7500
from Reid Supply
Pneumatic Cylindrical Hold Down Clamps provide activating force for over-center toggle clamps, applying pressure from the top. These cylinders are built to perform repetitive production operations with a magnetic ring for sensing capability. . Stud Mount Pneumatic Cylinder [See More]
- Body Material: Stainless Steel
- Operating Pressure: 250
- Stroke: 1
- Bore Size: 1.25
from Cylinders & Valves, Inc.
SPECIAL FEATURES. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Aircraft type "O" ring seals (Buna "N" standard compound). 0-500 PSI operating... [See More]
- Body Material: Stainless Steel; Brass
- Operating Pressure: 0.0 to 500
- Stroke: 0.0625 to ?
- Bore Size: 1.12
from ASCO
The M Series is a stainless steel body air cylinder line that is the perfect solution for tight design budgets. This cylinder is reliable and is designed and built to maximize performance. It will exceed all of your light-duty cylinder application requirements. The M Series comes standard with a... [See More]
- Body Material: Aluminum; Stainless Steel
- Operating Pressure: 250
- Stroke: 0.0 to 4
- Bore Size: 0.3125
from Reid Supply
Pneumatic Cylindrical Hold Down Clamps provide activating force for over-center toggle clamps, applying pressure from the top. These cylinders are built to perform repetitive production operations with a magnetic ring for sensing capability. . Stud Mount Pneumatic Cylinder [See More]
- Body Material: Stainless Steel
- Operating Pressure: 250
- Stroke: 1
- Bore Size: 1.25
from Cylinders & Valves, Inc.
SPECIAL FEATURES. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Aircraft type "O" ring seals (Buna "N" standard compound). 0-500 PSI operating... [See More]
- Body Material: Stainless Steel; Brass
- Operating Pressure: 0.0 to 500
- Stroke: 0.0625 to ?
- Bore Size: 0.5000
from ASCO
The S Series is a stainless steel NFPA Interchangeable pneumatic cylinder line. It is designed and built to perform in the toughest "wash down" applications. The stainless steel construction provides outstanding corrosion resistance while including a multitude of favorable design features. The S... [See More]
- Body Material: Stainless Steel
- Operating Pressure: 150
- Stroke: 0.0 to 99
- Bore Size: 8
from Reid Supply
Pneumatic Cylindrical Hold Down Clamps provide activating force for over-center toggle clamps, applying pressure from the top. These cylinders are built to perform repetitive production operations with a magnetic ring for sensing capability. . Stud Mount Pneumatic Cylinder [See More]
- Body Material: Stainless Steel
- Operating Pressure: 250
- Stroke: 0.5000
- Bore Size: 0.5000
from Cylinders & Valves, Inc.
SPECIAL FEATURES. Maximum Stroke is 40 ”. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Aircraft type "O" ring seals (Buna "N" standard... [See More]
- Body Material: Stainless Steel; Brass
- Operating Pressure: 0.0 to 200
- Stroke: 0.0625 to ?
- Bore Size: 2
from Reid Supply
Pneumatic Cylindrical Hold Down Clamps provide activating force for over-center toggle clamps, applying pressure from the top. These cylinders are built to perform repetitive production operations with a magnetic ring for sensing capability. . Stud Mount Pneumatic Cylinder [See More]
- Body Material: Stainless Steel
- Operating Pressure: 250
- Stroke: 1
- Bore Size: 1.5
from Cylinders & Valves, Inc.
SPECIAL FEATURES. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Piston seals "T" ring (Buna "N" standard compound). Front or rear flange mounts... [See More]
- Body Material: Stainless Steel; Brass
- Operating Pressure: 0.0 to 200
- Stroke: 0.0625 to ?
- Bore Size: 2
from Reid Supply
Pneumatic Cylindrical Hold Down Clamps provide activating force for over-center toggle clamps, applying pressure from the top. These cylinders are built to perform repetitive production operations with a magnetic ring for sensing capability. . Stud Mount Pneumatic Cylinder [See More]
- Body Material: Stainless Steel
- Operating Pressure: 250
- Stroke: 1
- Bore Size: 1.5
from Cylinders & Valves, Inc.
CYLINDER FEATURES. Non-corrosive throughout. Heavy duty 1/8" brass tube. Extruded brass heads. Polished and ground #303. Stainless steel piston rods. Threaded rods standard. "T" ring piston seal on 2" bore. Adjustable cushions (front and rear) available. SOLENOID FEATURES. 1/8" Diameter Orifice. [See More]
- Body Material: Stainless Steel; Brass
- Bore Size: 2
- Stroke: 0.0625 to ?
- Shaft Diameter: 0.6250
from Reid Supply
Pneumatic Cylindrical Hold Down Clamps provide activating force for over-center toggle clamps, applying pressure from the top. These cylinders are built to perform repetitive production operations with a magnetic ring for sensing capability. . Stud Mount Pneumatic Cylinder [See More]
- Body Material: Stainless Steel
- Operating Pressure: 250
- Stroke: 1
- Bore Size: 0.5000
from Cylinders & Valves, Inc.
SPECIAL FEATURES. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Aircraft type "O" ring seals and "T" ring seals (Buna "N" standard compound). [See More]
- Body Material: Stainless Steel; Brass
- Operating Pressure: 0.0 to 1500
- Stroke: 0.0625 to ?
- Bore Size: 2
from Reid Supply
Pneumatic Cylindrical Hold Down Clamps provide activating force for over-center toggle clamps, applying pressure from the top. These cylinders are built to perform repetitive production operations with a magnetic ring for sensing capability. . Stud Mount Pneumatic Cylinder [See More]
- Body Material: Stainless Steel
- Operating Pressure: 250
- Stroke: 2
- Bore Size: 1.75
from Cylinders & Valves, Inc.
SPECIAL FEATURES. Maximum stroke is 35". Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Aircraft type "O" ring seals (Buna "N" standard compound). [See More]
- Body Material: Stainless Steel; Brass
- Operating Pressure: 0.0 to 200
- Stroke: 0.0625 to ?
- Bore Size: 2.5
from Reid Supply
Pneumatic Cylindrical Hold Down Clamps provide activating force for over-center toggle clamps, applying pressure from the top. These cylinders are built to perform repetitive production operations with a magnetic ring for sensing capability. . Stud Mount Pneumatic Cylinder [See More]
- Body Material: Stainless Steel
- Operating Pressure: 250
- Stroke: 2
- Bore Size: 2
from Cylinders & Valves, Inc.
SPECIAL FEATURES. Maximum stroke is 36". Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Aircraft type "O" ring seals (Buna "N" standard compound). [See More]
- Body Material: Stainless Steel; Brass
- Operating Pressure: 0.0 to 200
- Stroke: 0.0625 to ?
- Bore Size: 1.38
from Reid Supply
Pneumatic Cylindrical Hold Down Clamps provide activating force for over-center toggle clamps, applying pressure from the top. These cylinders are built to perform repetitive production operations with a magnetic ring for sensing capability. . Stud Mount Pneumatic Cylinder [See More]
- Body Material: Stainless Steel
- Operating Pressure: 250
- Stroke: 1
- Bore Size: 2
from Cylinders & Valves, Inc.
SPECIAL FEATURES. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Piston seals "U" cup (Buna "N" standard compound). Front or rear flange mounts... [See More]
- Body Material: Stainless Steel; Brass
- Operating Pressure: 0.0 to 150
- Stroke: 0.0625 to ?
- Bore Size: 3
from Reid Supply
Pneumatic Cylindrical Hold Down Clamps provide activating force for over-center toggle clamps, applying pressure from the top. These cylinders are built to perform repetitive production operations with a magnetic ring for sensing capability. . Stud Mount Pneumatic Cylinder [See More]
- Body Material: Stainless Steel
- Operating Pressure: 250
- Stroke: 1
- Bore Size: 2.5
from Cylinders & Valves, Inc.
SPECIAL FEATURES. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Aircraft type "O" ring seals (Buna "N" standard compound). 0-500 PSI operating... [See More]
- Body Material: Stainless Steel; Brass
- Operating Pressure: 0.0 to 500
- Stroke: 0.0625 to ?
- Bore Size: 0.7500
from Reid Supply
Pneumatic Cylindrical Hold Down Clamps provide activating force for over-center toggle clamps, applying pressure from the top. These cylinders are built to perform repetitive production operations with a magnetic ring for sensing capability. . Stud Mount Pneumatic Cylinder [See More]
- Body Material: Stainless Steel
- Operating Pressure: 250
- Stroke: 1
- Bore Size: 0.5000
from Cylinders & Valves, Inc.
SPECIAL FEATURES. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Aircraft type "O" ring seals (Buna "N" standard compound). 0-500 PSI operating... [See More]
- Body Material: Stainless Steel; Brass
- Operating Pressure: 0.0 to 500
- Stroke: 0.0625 to ?
- Bore Size: 0.3750
from Reid Supply
Pneumatic Cylindrical Hold Down Clamps provide activating force for over-center toggle clamps, applying pressure from the top. These cylinders are built to perform repetitive production operations with a magnetic ring for sensing capability. . Stud Mount Pneumatic Cylinder [See More]
- Body Material: Stainless Steel
- Operating Pressure: 250
- Stroke: 0.5000
- Bore Size: 0.6250
from Cylinders & Valves, Inc.
0-500 PSI, Standard and Heavy Duty Piston Rods. Available in 3/8", 1/2", 3/4", 1-1/8", 1-1/2" And 2" Bores Check Standard Cylinders for Dimension on Tube and Rod End, 3/4" Extension on all Models. All heavy wall 1/8" brass cylinder tubes. Polished and ground #303 stainless steel piston rods. [See More]
- Body Material: Stainless Steel; Brass
- Bore Size: 0.3750
- Stroke: 0.0625 to ?
- Cylinder Configuration: Simple
from Reid Supply
Pneumatic Cylindrical Hold Down Clamps provide activating force for over-center toggle clamps, applying pressure from the top. These cylinders are built to perform repetitive production operations with a magnetic ring for sensing capability. . Double End Pneumatic Cylinder [See More]
- Body Material: Stainless Steel
- Operating Pressure: 250
- Stroke: 1
- Bore Size: 0.7500
from Cylinders & Valves, Inc.
0-500 PSI, Standard and Heavy Duty Piston Rods. Available in 3/8", 1/2", 3/4", 1-1/8", 1-1/2" And 2" Bores Check Standard Cylinders for Dimension on Tube and Rod End, 3/4" Extension on all Models. All heavy wall 1/8" brass cylinder tubes. Polished and ground #303 stainless steel piston rods. [See More]
- Body Material: Stainless Steel; Brass
- Bore Size: 0.3750
- Stroke: 0.0625 to ?
- Cylinder Configuration: Simple
from Reid Supply
Pneumatic Cylindrical Hold Down Clamps provide activating force for over-center toggle clamps, applying pressure from the top. These cylinders are built to perform repetitive production operations with a magnetic ring for sensing capability. . Double End Pneumatic Cylinder [See More]
- Body Material: Stainless Steel
- Operating Pressure: 250
- Stroke: 2
- Bore Size: 0.8750
from Cylinders & Valves, Inc.
SPECIAL FEATURES. Heavy duty brass tube. Non-corrosive throughout. Polished and ground stainless steel piston rods. "O" ring, Buna "N" seals. Needle end of piston can be altered to customer specifications [See More]
- Body Material: Stainless Steel; Brass
- Bore Size: 0.7500
- Stroke: 0.0625 to ?
- Shaft Diameter: 0.3125
from Reid Supply
Pneumatic Cylindrical Hold Down Clamps provide activating force for over-center toggle clamps, applying pressure from the top. These cylinders are built to perform repetitive production operations with a magnetic ring for sensing capability. . Double End Pneumatic Cylinder [See More]
- Body Material: Stainless Steel
- Operating Pressure: 250
- Stroke: 1
- Bore Size: 0.8750
from Cylinders & Valves, Inc.
SPECIAL FEATURES. Heavy duty brass tube. Non-corrosive throughout. Polished and ground stainless steel piston rods. "O" ring, Buna "N" seals. Needle end of piston can be altered to customer specifications [See More]
- Body Material: Stainless Steel; Brass
- Bore Size: 0.7500
- Stroke: 0.0625 to ?
- Shaft Diameter: 0.3125
from Reid Supply
Pneumatic Cylindrical Hold Down Clamps provide activating force for over-center toggle clamps, applying pressure from the top. These cylinders are built to perform repetitive production operations with a magnetic ring for sensing capability. . Double End Pneumatic Cylinder [See More]
- Body Material: Stainless Steel
- Operating Pressure: 250
- Stroke: 2
- Bore Size: 1.5
from Cylinders & Valves, Inc.
0-500 PSI, 3/4", 1" and 1-1/8" Bore Blow Mold Cylinders. SPECIAL FEATURES. Heavy duty brass tube. Non-corrosive throughout. Polished and ground stainless steel piston rods. "O" ring, Buna "N" seals. Needle end of piston can be altered to customer specifications [See More]
- Body Material: Stainless Steel; Brass
- Bore Size: 0.7500
- Stroke: 0.0625 to ?
- Shaft Diameter: 0.3125
from Reid Supply
Pneumatic Cylindrical Hold Down Clamps provide activating force for over-center toggle clamps, applying pressure from the top. These cylinders are built to perform repetitive production operations with a magnetic ring for sensing capability. . Double End Pneumatic Cylinder [See More]
- Body Material: Stainless Steel
- Bore Size: 0.3750
- Stroke: 1
- Features: Double-End Rod
from Cylinders & Valves, Inc.
SPECIAL FEATURES. 1", 1-1/8", 1-1/2" and 2" bore sizes available from stock. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish]. Polished and ground stainless steel piston rods. Threaded rods standard. Aircraft type "O" ring seals (Buna "N" standard compound). 0-150... [See More]
- Body Material: Stainless Steel; Brass
- Operating Pressure: 0.0 to 150
- Stroke: 0.0625 to ?
- Bore Size: 1
from Reid Supply
Pneumatic Cylindrical Hold Down Clamps provide activating force for over-center toggle clamps, applying pressure from the top. These cylinders are built to perform repetitive production operations with a magnetic ring for sensing capability. . Double End Pneumatic Cylinder [See More]
- Body Material: Stainless Steel
- Bore Size: 0.6250
- Stroke: 8
- Features: Double-End Rod
from Cylinders & Valves, Inc.
SPECIAL FEATURES. 1", 1-1/8", 1-1/2" and 2" bore sizes available from stock. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish]. Polished and ground stainless steel piston rods. Threaded rods standard. Aircraft type "O" ring seals (Buna "N" standard compound). 0-150... [See More]
- Body Material: Stainless Steel; Brass
- Operating Pressure: 0.0 to 150
- Stroke: 0.0625 to ?
- Bore Size: 1
from Cylinders & Valves, Inc.
SPECIAL FEATURES. 1/2", 3/4", 1-1/8", 1-1/2" and 2" bore sizes available from stock. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish]. Polished and ground stainless steel piston rods. Threaded rods standard. Aircraft type "O" ring seals (Buna "N" standard compound). [See More]
- Body Material: Stainless Steel; Brass
- Operating Pressure: 0.0 to 150
- Stroke: 0.0625 to ?
- Bore Size: 0.5000
from Cylinders & Valves, Inc.
SPECIAL FEATURES. 1", 1-1/8", 1-1/2" and 2" bore sizes available from stock. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish]. Polished and ground stainless steel piston rods. Threaded rods standard. Aircraft type "O" ring seals (Buna "N" standard compound). 0-150... [See More]
- Body Material: Stainless Steel; Brass
- Operating Pressure: 0.0 to 150
- Stroke: 0.0625 to ?
- Bore Size: 0.5000